Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 550 600 650 700 750 800 810 820 830 840 850 860 862 863 864 865 866 867 868 869 870 871 872 873 874 880 890 900 910 920 930 950 1000 1050 1100 1150 1200 1500 1620
Product Name Notes
Abrasion or Heat Protection Tubing
Abrasion Protector Tubing
Acoustic Board
Activator - Cyanoacrylate Adhesives
Additive - Petrol Fuel, Deposit Control
Adhesive - Antiflutter 100% Solids - Non Expanding
Adhesive - Carpet Bond
Adhesive - Carpet Bonding
Adhesive - Cyanoacrylate - Fast Curing
Adhesive - Cyanoacrylate - Non Blooming
Adhesive - Cyanoacrylate
ADHESIVE - EPOXY - TWO PART
Adhesive - Filler - Warm Applied
Adhesive - High Temperature
ADHESIVE - HOT MELT - HEAT RESISTANCE
Adhesive - Hot Melt - High Resistance
ADHESIVE - HOT MELT - HIGH SOFTENING POINT
Adhesive - Hot Melt - High Tack
Adhesive - Hot Melt - Moisture Curing
Adhesive - Metal to Metal - Non Flammable
Adhesive - Metal to Metal - Non-Flammable
Adhesive - Moisture Cure, Polyurethane, Glass
Adhesive - One Part Urethane - Warm Applied
Adhesive - Polyurethane - Trim Components
Adhesive - Polyurethane - Water Based
Adhesive - Preformed - Expanding
Adhesive - Pressure Sensitive
Adhesive - Repair of Worn Metal Part
Adhesive - Silicone
Adhesive - Sprayable - High heat Resistance
Adhesive - Sprayable - High Heat Resistant
Adhesive - Sprayable Contact
Adhesive - Sprayable
Adhesive - Structural - Fast Cure - Plastics
ADHESIVE - STRUCTURAL - TWO COMPONENT - PART A
ADHESIVE - STRUCTURAL - TWO COMPONENT - PART B
Adhesive - Structural - Two Part - Metal Surfaces
Adhesive - Structural - Two-Part
Adhesive - Structural, Tape
Adhesive - Urethane Foam to Urethane Foam
Adhesive - Vinyl Laminating - High Heat Resistance
Adhesive - Water Based Polyurethane
Adhesive - Web - Polyamide
ADHESIVE \x96 PREFORMED - EXPANDING
Adhesive Caulk - Stationary Glass - High Viscosity Polyurethane
Adhesive Cyanoacrylate - Fast Curing
Adhesive Filler - Warm Applied
Adhesive Silicone
Adhesive Sprayable Contact
ADHESIVE TAPE - ABRASION RESISTANT
ADHESIVE TAPE, NONWOVEN, SOUND ABATEMENT
Adhesive, Moisture Cure, Polyurethane, Glass
ADHESIVE, STRUCTURAL TWO-PART
Adhesive, Tape, Non-Woven, Sound Abatement
Adhesives - Cyanoacrylate - Non Blooming
Adhesives - Roof Bow - High Viscosity
Aluminium Alloy for Die - Cast Steering Wheel Assembly
Aluminium Alloy For Die - Casting Steering Wheel Assembly
Aluminium Die Casting Alloy for Steering Wheel Assembly
Anti Flutter Adhesive - 100% Solids - Expanding
Anti Flutter Adhesive - 100% Solids - Non Expanding
Antiflutter Adhesive - 100% Solids - Expanding
Assembly Fluid
Automatic Transmission Fluid - Factory Fill
Automatic Transmission Fluid - LSC
Automotive Safety Glazing
BATTERY FOAM COVER
Bituminous Underbody Repair - Aerosol Spray
Bituminous Underbody Repair, Aerosol Spray
Black Out Lacquer - Air Drying
BODY SIDE MOULDINGS ADHESION REQUIREMENTS
Bodycloth - Circular Knitted, 100% Polyester
Boron Treated Steel
BUTYL TAPE-EXPANDING
Calcium Grease, NLGI No. 2, with Molybdenum Disulphide
Cardboard - Shipping Protection
Cardboard Shipping Protection
Carpet - Spun Yarn, Cut Pile
Carpet, Spun Yarn Cut Pile
Carpet
Casting - Two Pack
CAULKING COMPOUND
Coated Nylon Fabric
Compond Anti Seize
Component Paint Finish Requirements
Components Anti Seize
Corrosion Protective Coating - Fluorocarbon Type
Corrosion Protective Coating Fluorocarbon Type
Damping Sheet
Deadener - Waterborne, Airless, Chip Resistant, Fast Cure
Detergent
Door Frame Weatherstrip - Hard Rubber
Engine Coolant Corrosion Inhibitor (Ethylene Glycol Based)
Engine Coolant Corrosion Inhibitor - Concentrate
Engine Coolant Corrosion Inhibitor Ethylene Glycol Based
Engine Coolant
Engine Cover Paint on Plastic Substrate
Engine Lacquer
Engine Oil - Initial Fill, 100W-30 SJ GF2
EPDM Modified Polypropylene
Ethylene Propylene Based Protective Tape
Ethylene Vinyl Acetate Copolymer
Ethylene Vinyl Alcohol Barrier Layer for Plastic Fuel Tanks
Expanding Sealer - Preformed
Fastener System
Felt - Thermo-Bonded Fibre
Felt Patch
Fibre Coating - Interior or Exterior
Film - Protective - Plastic Parts
Film-Protective - Plastic Parts
Flourinated Ethylene Propylene F.E.P
Fluid - Automatic - Transmission, Daxron III
Fluid - Torque Control
Fluid Automatic Transmission - Dexron III
Fluorinated Ethylene Propylene F.E.P.
FOAM *** DO NOT USE ON NEW PROGRAMS, NO REPLACEMENT ***
Foam - Acoustic - Insulation
Foam - Acoustic
FOAM - CLOSED CELL - HIGH TEMPERATURE RESISTANCE
Foam - E.V.A. - Closed Cell
Foam - EVA - Closed Cell
Foam - EVA Closed Cell
Foam - High Density - PVC - Closed Cell
Foam - High Temperature Resistant
Foam - Mirror Cover Duct
Foam - Polyester - Medium Density
Foam - Polyester - Open Cell
Foam - Polyester Polyurethane
Foam - Polyethylene - Closed Cell
FOAM - POLYSTYRENE - PPO
Foam - Polyurethane - High Density
Foam - PVC - Closed Cell - Soft
Foam - PVC Closed Cell Soft
Foam - PVC Gasket
Foam - PVC Gaskets
Foam - Reticulated Open Cell
Foam - Silicon - Part A
Foam - Silicon - Part B
Foam - Silicon
Foam - Silicone
Foam - Speaker Grille
Foam - Structural Epoxy, Expanding
FOAM \x96 HIGH TEMPERATURE RESISTANT
Foam Block - Resilient
Foam Rubber
Foam Strip - EPDM
Foam Tape - Polyurethane
Foam: EVA Closed Cell
Foam
Friction Modifier
Fuel - E22
Gasket - Form in Place - Anaerobic
Gasket - Form in Place - Anerobic
Gasket - High Density
Glass Filled Phenylene Modified Polyamide Resin
Glass Filled Polyphenylene Ether Resin
Grease - Conductive Lubricant
Grease - High Temperature
Grease - Lithium Complex No. 2
Grease - NLGI No. 00, Lithium
Grease - NLGI No. 3, Polyurea Thickener
Grease - NLGI No.00, Lithium
Grease - Silicon/Lithium No. 2
Grease - Silicone for Moderate Loads and Plastic
Grease - Special for I.G.M.
Grease - Special
Grease Silicon
Grease, Silicon - Special
Grease, Silicone - Special
Headlining Assembly - Polyurethane - Fibreglass Compression Moulded Composite
Headlining Assembly - Polyurethane-Fibregl ass Compression Moulded Composite
Heat Shrink Tubing
Heat Shrinkable Tubing
Heat Treatable Aluminium Alloy for Road Wheels
HEAT-TREATABLE ALUMINIUM ALLOY FOR ROAD WHEELS
Heel Pad - Polyvinyl Chloride
Heel Pads for Floor Carpets or Mats
High Density High Molecular Weight Polyethylene for Blow Moulded Fuel Tanks
High Density Sintered Steel
High Strength Steel Tubing
Hook and Loop Tape
Hose - Power Steering - High Temperature High Pressure
Hose - Transmission Oil Cooler
Hose Protector - Closed Cell Sponge
Hot Dip Zinc Iron Alloy Coated Rephosphorised Steel Sheet and Strip
Hot Foil Stamping - Engine Bay Use
HOT SPACER - RUBBER
Hydraulic Oil - ESO 10
INSTRUMENT PANEL PAD ASSEMBLIES - HONDA PROCESS
Interior Corrosion Protective Coating - Phosphate - Organic - Oil Type
Interior Corrosion Protective Coating - Phosphate/Organic/Oi l Type
Label - Printed Aluminium
Label - Windscreen - Removable Type
Lubricant - Anti-Friction Coating Dry Film
Lubricant - Solid Wax
Lubricant for A/C (134A Refrigerant), PAG
Lubricant for A/C -134a Refrigerant- PAG
Lubricant-Anti Friction Coating Dry Film
Micro Alloyed Forging Steel
Micro-Alloyed Forging Steel
Mounting Tape - Exterior Trim.
Mounting Tape - Exterior Trim
Nylon 11 for Powder Coating
OIL - ASSEMBLY, CONTAINING MOLYBDENUM DISULPHIDE
Oil - Industrial Special, ISO 220
Oil - Manual Transmission - for OPEL Transmissions
Oil - Manual Transmission - Synthetic
Oil - Manual Transmission
Oil - Transfer Case
Oil Assembly, containing Molybdenum Disulphide
Oil Cooler Hose
Oil Engine - Initial Fill, 10W-30J SJ GF3
Oil Transfer Case
Oil, Engine, -Special Assembly
Oil, Synthetic - Rear Axle
One Side Zinc - Iron Alloy Coated Steel
One Side Zinc Nickel Alloy Coated Steel
Padding - Dielectric Weldable
Padding
Particle Foam
Paste - Antiseize
PATCH - STRUCTURAL
PERFORMANCE REQUIREMENTS FOR ADHESIVELY BONDED RAILS TO SLIDING GLASS
PIPE SEALANT - HIGH PRESSURE
Polyether Urethane Foam - Spacer
Polyethylene Based Coating Material
Polyethylene Film
Polyethylene Protective Bags
Polymer Coating Powder
Polyolefinic Body Side Mouldings and Urethane Adhesive - Adhesion Requirements
Polyphenylene Sulfide Resins and Blends
Polyphenylene Sulphide Resins and Blends
Polyurethane Film
Polyurethane Foam - Carpet Underlay
Polyurethane Skinned Trim Components
Power Steering Fluid - Electronic Power Steering Systems
Prevailing Torque Additives
Primer - Adhesive
Primer - Polyurethane to Enamel Paint
Primer - Sealant Black
Primer for Exterior Plastic Body Parts - Performance Requirements
PVC - Flexible - Glass Moulding
PVC - Flexible - Glass Mouldings
PVC - Foam Gasket
PVC - Low Friction
PVC - Rigid - Glass Moulding
PVC - Semi Rigid - Glass Moulding
PVC - Soft Feel - Gear Selector Handle
PVC - Soft Feel
PVC Foam Gasket
PVC Plastisol
PVC Protective Adhesive Film
PVC Sheeting - PVC Foam Backed
PVC Vinyl Laminated Cold-Rolled Steel
Recycled Polypropylene Moulding Compounds
Recycled PVC Materials
Refrigerant - AIC Ozone Benign (HFC 134Aa)
Reinforcing Patch
Rigid Polyurethane Foam
Rubber - Unvulcanised, Acoustic Insulation
Rubber Lubricant - Detergent
Sealant - Closed Cell - Nitrile/ PVC
Sealant - Closed Cell - Nitrile/PVC
Sealant - High Temperature - Low Volatiles
Sealant - Silicone - Two Part
Sealant - Two Part Silicone - Base
Sealant - Two Part Silicone - Catalyst
Sealer - Air Dry
Sealer - Engine
Sealer - Hot Melt - Magnetic - Paintable
Sealer - Hot Melt - Pressure Sensitive - Paintable
Sealer - Plastisol - Exterior - Enamel
Sealer - Plastisol -Exterior - Enamel
SEALER - PRE-APPLIED THREAD
Sealer - Preformed - Paintable
Sealer - Wash Resistant
Sealer - Weld Through - Non Expandable
Sealer - Weld Through - Non-Expandable
Seat Bodycloth - 100% Polyester
Sheeting - 100% Staple Cotton
Silicone Grease for Cable Assembly
Solution - Glass Preparation - Polyurethane Bonding
Sound Barrier Sheet
Sound Deadener - Adhesive Backed
Sound Deadening Mat
Sound Deadening Material
Spacer - Rubber
Spray Contact Adhesive - Low Staining
Sprayable Wax - Exterior Paint Protection Remover
Sprayable Wax - Exterior Paint Protection
Structural Void Filler
Surface Preparation of Polymers for Adhesive Bonding
Surface Preparation of Polyolefin for Adhesion Bonding
Synthetic Rear Axle Lubricant
Tape - Adhesive - Cloth Based
Tape - Anti Rattle Foam
Tape - Anti-Friction
Tape - Antifriction
TAPE - BLACK OUT
TAPE - CONFORMABLE
Tape - Double Sided Adhesive
Tape - Metallised Reflecting
TAPE - NOISE CONTROL
Tape - Noise Reduction
Tape - Polyester
Tape - Pressure Sensitive Film
Tape - Tail Light
Tape - Temporary Transfers, Labels and Decals
Tape - Transfer - EPDM Fuel Tank Isolators
Tape - Transfer - Heat Activated
Tape - Transfer - Tail Light
Tape Cloth - Adhesive Backed
Tape Double Sided Adhesive
Tape-Adhesive
Textile Fabrics for Interior Automotive Applications
THERMAL REFLECTIVE SLEEVE
Thermo Plastic Elastomer, Type SEBS, 73 Shore A
Thermo Plastic Rubber - S-EB-S Type
Thermoplastic Elastomer Styrene Block Copolymer
Thermoplastic Elastomer Styrene Block Copolymers
Thermoplastic Polyester Elastomer
Thermoplastic Polyurethane
Tie-Layer Adhesive for Plastic Fuel Tanks
Transfer Tape - EPDM Fuel Tank Isolators
Trim Assembly - Door Inner Panel
URETHANE FOAM FOR CUP HOLDER RETAINER
Urethane Foam Seal for Rocker Skirt Retainer
Vacuum Formable Coverstock
Very High Strength Steel Tubing
Vinyl Coated Fabric - Door Trim Cover Stock
Vinyl Coated Fabric - Interior Cargo Blind
Vinyl Coated Fabric - Interior
Vinyl Full Floor Covering
Welding Specification - Fusion Welding
Welding Specification - Resistance Welding - Crosswire Welds
Welding Specification - Resistance Welding - Roller Seam Welding
Welding Specification - Resistance Welding - Weld nuts
Welding Specification - Resistance Welding - Weld Screws and Bolts
Welding Specification - Resistance Welds, Spot Welding and Projection Welding
Welding Specification Resistance Welds: Roller Seam Welding
Welding Specification, Fashion Welding
Welding Specification, Resistance Welding: Weld Nuts
Welding Specification, Resistance Welding: Weld Screws and Bolts
Welding Specification, Resistance Welds, Cross Wire Welding
Welding Specification, Resistance Welds, Spot Welding and Projection Welding
Zinc / Organic Coated Double Wall Steel Tubing for Brake and Fluid Transfer Applications
Zinc Plate - Adhesive Backed
Zinc/ Organic Coated Single Wall Steel Tubing for Automotive Applications
Zinc/Organic Coated Double Wall Steel Tubing for Brake and Fluid Transfer Applications
Zinc/Organic Coated Single Wall Steel Tubing for Automotive Applications

<< Prev Next >>