Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
550
600
650
700
750
800
810
820
830
840
850
860
861
862
863
864
865
866
867
868
869
870
871
872
873
880
890
900
910
920
930
950
1000
1050
1100
1150
1200
1500
1620
| Product Name | Notes |
|---|---|
| ABS/Polycarbonate Moulding Compound | |
| ABS/Polycarbonate Moulding Compounds | |
| Acoustical Foam | |
| Acoustical Sealing Patch | |
| Acoustical Sealing Strip | |
| Acrylic Lacquer System Used for Interior and Exterior Repair for Painted Vehicles | |
| Acrylic Lacquer Systems Used for Interior Repair for Painted Vehicles | |
| Activator | |
| Additive - Fluorescent Engine Oil Leak Detection | |
| Adhesive - Acrylic Foam Tape | |
| Adhesive - Anaerobic - Heat Resistant | |
| Adhesive - Anaerobic Heat Resistant | |
| Adhesive - Anaerobic | |
| Adhesive - Cyanoacrylate - Black | |
| Adhesive - Cyanoacrylate - Gel Type | |
| Adhesive - Dry Film - Solvent Activated | |
| Adhesive - Film - Pressure Sensitive - Synthetic Rubber | |
| Adhesive - Gumable Neoprene | |
| Adhesive - Headlining | |
| Adhesive - Heat Stable - Structural - Two Part Acrylic | |
| Adhesive - Hot Melt - High Tack | |
| Adhesive - Hot Melt - Non Pressure - Sensitive for PVC | |
| ADHESIVE - HOT MELT - PRESSURE SENSITIVE | |
| ADHESIVE - HOT MELT - TRIM | |
| Adhesive - Hot Melt Pressure Sensitive | |
| ADHESIVE - HOT MELT | |
| Adhesive - Hot Metal - Pressure Sensitive | |
| Adhesive - Hot Metal - Rubber Dam | |
| Adhesive - Hot Metal Pressure Sensitive | |
| Adhesive - Metal to Metal | |
| Adhesive - Polyurethane for Flexible Exterior Mouldings to Acrylic Enamel | |
| Adhesive - Pressure Sensitive | |
| Adhesive - PVC | |
| Adhesive - Sealer - Silicone RTV Rubber | |
| Adhesive - Steel to Glass | |
| Adhesive - Structural - Heat Curing | |
| Adhesive - Transfer Tape - Headlining | |
| ADHESIVE - TRANSFER TAPE - HIGH PERFORMANCE | |
| Adhesive - Transfer Tape | |
| Adhesive - Vacuum Forming PVC/Resinated Cotton | |
| Adhesive - Water Based - Synthetic Rubber | |
| ADHESIVE \x96 CYANOACRYLATE - BLACK | |
| Adhesive Anaerobic | |
| Adhesive Caulk - Stationary Glass - Polyurethane High Thixotrophy | |
| Adhesive Caulk - Stationary Glass - Polyurethane | |
| Adhesive Chalk - Stationary Glass Polyurethane High Thrixotropy | |
| Adhesive Coated Neoprene Tape | |
| Adhesive for Repose Headlining | |
| Adhesive Latex | |
| Adhesive Primer to Flange for Thermosensitive Butyl Type | |
| Adhesive Primer to Glass for Thermosensitive Butyl Tape | |
| Adhesive Sprayable | |
| Adhesive Transfer Tape | |
| Air Carrying Hose | |
| Aluminium Alloy Wheel Finish | |
| Aluminium Casting Alloy | |
| AntiFriction Coating | |
| ASA (Acrylonitrile - Styrene Acrylate) Compounds and Blends | |
| ASA (Acrylonitrile-styre ne-acrylate) Compounds and Blends | |
| Assembly Paint - Air Dry | |
| Assembly Painting - High Bake | |
| Assembly Painting High Bake Performance - (Interim Spec.) | |
| Assembly Paste - 50% Molybdenum Disulphide | |
| Autodeposition Primer (Dip Process) No Sequential Painting | |
| Base Coat - Clearcoat Paint systems for Exterior Polypropylene - EPDM Plastic Parts | |
| Base Coat/Clear Coat Enamel for Exterior Plastic Parts | |
| Base Coat/Clear Coat Enamel Topcoat (Acrylic/Acrylic) | |
| Base Coat/Clear Coat Enamel Topcoat (Polyester/Acrylic) | |
| Base Coat/Clear Coat Paint Systems for Exterior Polypropylene/EPDM Plastic Parts | |
| Battery Acid | |
| Blackout Solution Lacquer - High Bake | |
| Board Damping Adhesive Backed | |
| BODY AND FASCIA PAINT MATERIALS PRODUCTABILITY SIMULATION | |
| Body Cloth - 80% Wool 20% Nylon - Woven | |
| Body Cloth 100% Polyester - Woven | |
| Body Side Mouldings Attached by Adhesive Tape or Urethane Adhesive | |
| Bodycloth - 100% Polyester Knitted | |
| Brake Component Assembly Fluid | |
| Brake Fluid | |
| Cadmium Alloy Plating Finish | |
| Carpet - Cut Pile - 100% Acrylic Pile | |
| Carpet - Cut Pile - 100% Polypropylene | |
| Carpet - Loop Pile - 100% Polypropylene | |
| Carpet - Needlepunch - Melded - 60% Polyester, 40% Nylon | |
| Carpet - Non-Woven, Melded | |
| Carpet Materials - Floor | |
| Carpet Materials - Needle Punch Non-Woven | |
| Carpet Materials -- Needle Punch Non-Woven | |
| CASTING STANDARD FOR ALUMINIUM ALLOY ROAD WHEELS | |
| Coated Aluminium Automotive Trim | |
| Cold Rolled High Strength Low Alloy Steel | |
| Cold Rolled, Aluminium Semi-Killed Steel Strip | |
| Compacted Graphite Cast Iron | |
| Coolant - Aluminium Machining | |
| Coolant - Cast Iron Grinding | |
| Coolant Broaching | |
| Copper Clad Plastic Plates for Printed Circuits | |
| Corrosion Protection for As-Supplied Components | |
| Corrosion Protective Coating Chromate/Zinc/Organi c Type | |
| Cross Linked Polyethylene | |
| Cyanoacrylate adhesive | |
| Cyanoacrylate Adhesives | |
| Deadener - adhesive backed | |
| Deadener Adhesive Backed | |
| Diesel Fuel - Initial Fill | |
| Dilvent for Anti - Friction Coating | |
| Dimensional Tolerances for Low Carbon Steel Barstock, Sheet, Strip & Plate | |
| Dip Prime - Acrylic Lacquer System | |
| Door and Rear Compartment Seals | |
| Door Trim Assembly | |
| Durability Requirements for Exterior Plastic Extrusions | |
| Durability Requirements for Vacuum Metallised Coating on Exterior Parts | |
| Durability Requirements for Vacuum Metallised Coatings on Exterior Parts | |
| E.P. Grease - No. 2 | |
| Elastomer - Modified Polypropylene | |
| Elastomer Modified Polyproylene | |
| Elastomeric Body Seals | |
| Electrodeposition Primer - Cathodic Electrocoat | |
| Engine Coolant - Corrosion Inhibitor | |
| Engine Coolant Corrosion Inhibitor (Ethylene Glycol Based) | |
| Engine Coolant Corrosion Inhibitor | |
| Engine Enamel | |
| Engine Hood Silencer Pad | |
| Engine Paint | |
| EPDM Modified Polypropylene | |
| Expanded Polystyrene | |
| Expanding Vinyl Weld Through Sealer | |
| Exterior Acrylic Lacquer | |
| Exterior Colour Lacquer - High Bake | |
| Fabric - P.V.C./ Knitback - Lever Covers | |
| Fabric - Vinyl - Knit Back - Headlining | |
| FABRIC \x96 PVC/KNITBACK \x96 LEVER COVERS | |
| FABRIC \x96 VINYL \x96 KNITBACK \x96 HEADLINING | |
| Fabric Vinyl Coated - Headlining Quality | |
| Fabric Vinyl Coated | |
| Facilities and Process Outline Base Clear Enamel | |
| Felt Strip - Adhesive Backed | |
| Felt | |
| Fibreboard - Medium Density | |
| Fibreboard - Semi Waterproof | |
| FibreBoard - semi-Waterproof | |
| Fibreboard | |
| Filled and Modified Polypropylene Compounds | |
| Film - Pressure Sensitive - Soft Acrylic | |
| Film Adhesive - Pressure Sensitive Acrylic | |
| Film Adhesive | |
| Flash Primer - Acrylic Lacquer System | |
| Flocked Elastomeric Body Seals | |
| Foam - Extruded Rod - Closed Cell | |
| Foam - Floor Insulation | |
| Foam - High Density Polyethylene | |
| Foam - Polyester Polyurethane | |
| Foam Polyester Polyurethane | |
| Foam Polyurethane - Closed Cell | |
| Foam Polyurethane Crumbed | |
| Foam Tape - Open Cell Polyurethane | |
| Freon 12 (Dichlorodifluoromet hane) | |
| Fuel - Diesel for Factory and Service Fill | |
| Fuel Resistant Coating for Acrylic Lacquer Interim Spec. | |
| Gaseous Nitrocarburising Treatment | |
| Gasket - Steel Reinforced | |
| General Requirements for Aluminium Alloy Castings | |
| Glass - Ceramic Black Obscuration Band | |
| Glass Reinforced Polyester Sheet Moulding Compound | |
| Glass Reinforced Polyphenylene Ether | |
| Glass Reinforced Polyphenylene Oxide | |
| Glass Run Channel | |
| Glycerin | |
| Glycerine | |
| Grease - Lithium Base EP NLGI2 | |
| Grease - Lithium Base No. 2, EP | |
| Grease - Lithium EP No2 | |
| Grease - Silicon | |
| Grease - Silicone | |
| Grease NGLI No 3 E.P. | |
| Grease, NGLI No. 3 E.P. | |
| Headlining - One Piece Assembly | |
| Hem Flange Sealer - Plastisol | |
| Honing Fluid | |
| Hook and Loop Fastening Material | |
| Hose - Coolant | |
| Hose - Vent - Single Wall Construction | |
| Hose - Vent | |
| Hose - Windscreen Washer - Rubber | |
| Hose Vent | |
| Hot Dip Galvanised (Single Sided) - Steel Sheet | |
| Hot Dip Zinc - Iron Alloy Coated Steel Sheet and Strip | |
| Hot Melt - Deck Lid Weatherstrip Sealer | |
| Hot Melt - Deck Lid Weatherstrip Sealers | |
| Hot Melt - Pressure Sensitive | |
| Hot Rolled High Strength Low Alloy, 480 MPa Minimum Yield Strength | |
| Hydraulic Sealant - Anaerobic | |
| Hydraulic Sealant Anaerobic | |
| Immersion Zinc Phosphate (Substraces: Steel and Zinc Coated Seal) | |
| Insulation - Ceramic Fibre | |
| Insulation - Heater and Blower Housing | |
| Insulator - Sound | |
| Interior Trim Boards - Painted Finish | |
| Jute - Unsupported Blended | |
| L.P.G. Engine Oil | |
| Lithium Complex Grease | |
| Low Friction - Steering Shaft | |
| Low Pressure Air Carrying Hose | |
| Lubricant - Petroleum Jelly | |
| Lubricant - Tyre Mounting Paste | |
| Lubricant - Vacuum Tubing | |
| Metal Surface Preparation Prior to Phosphating | |
| Metallised Plastic Laminates for Exterior Bright Extrusions | |
| Metallized Plastic laminates for Exterior Bright Extrusions | |
| Mirror Acrylic | |
| Molybdenum Disulphide Grease - Clay Thickened Material | |
| Molybdenum Disulphide Grease - Clay Thickened | |
| Moulded Sound Insulation Material | |
| Moulding Compound - Polycarbonate Polyester Alloys | |
| Moulding Compound - Polycarbonatel Polyester Alloys | |
| Moulding Compound - Polyurethane | |
| Moulding Compound - Styrene Acrylonitrile (SAN) | |
| Moulding Compounds PPE & PA Alloy | |
| Nettle Cloth | |
| Non-Drip Oil | |
| Nylon - Spunbonded Sheeting | |
| Nylon 11 Compounds | |
| Oil - Anti-Corrosion | |
| Oil - Corrosion Preventative | |
| Oil - Engine Additive | |
| Oil - High Viscosity | |
| Oil - Hydraulic for Truck Cab Tilt | |
| Oil - Hydraulic Mineral | |
| Oil - Hypoid Gear, 80W/90 | |
| Oil - Hypoid Gear | |
| Oil - Initial Fill for Petrol Engine | |
| Oil - Isuzu Diesel Initial Fill | |
| Oil - Isuzu Turbo - Diesel Initial Fill | |
| Oil - Manual Transmission | |
| Oil - Parrafin | |
| Oil - Rear Axle 85 W/140 | |
| Oil - Rear Axle 85W/140 | |
| Oil - SAE 50 for Transmission | |
| Oil - Spin Resistant Differential | |
| Oil Transmission, for 5 Speed Manual Transmission | |
| One Side Zinc Nickel Alloy Plus Organic Coated Steel | |
| OSA (Olefinic - Rubber - Styrene - Acrylonitrile) Compounds | |
| P.V.C Sheeting - Dielectric Grade | |
| Paint & Related Materials Summary | |
| PAINT - COLOUR DURABILITY \x96 PERFORMANCE REQUIREMENTS | |
| Paint and Related Materials Summary | |
| Paint Finish for Exhaust System | |
| Paint Finish for Vehicle Suspension Spring | |
| PAINT FOR INTERIOR METALLIC PARTS | |
| Paint for Interior Plastic Parts | |
| Paint Systems for Exterior Polycarbonate Alloys | |
| Paint Systems for Exterior PVC Mouldings | |
| Paint Systems for Exterior Urethane Foam & Rim | |
| Painted Body Appearance J.E.P.S. Commissioning Trial | |
| Painted Body Appearance | |
| Perforated PVC Sheeting - Headlining Grade | |
| PERFORMANCE OF PAINTED EXTERIOR PLASTIC PARTS | |
| Performance Requirements for Adhesive Coated Threaded Fasteners | |
| Phenol Formaldehyde Moulding Compound | |
| Phosphate Finish with Protective Wax Sealer | |
| Polyethylene Closed Cell Foam - Adhesive Backed | |
| Polyurethane - Isocyanate | |
| Polyurethane Elastomer - Ester Based - Hardness 54D | |
| Polyurethane Elastomer - Ester Based - Hardness 59D | |
| Polyurethane Elastomer - Ester Based - Hardness 90A | |
| Polyurethane Elastomer - Ester Based - Hardness 95A | |
| Polyurethane Elastomer - Ester Based Hardness 90A | |
| Polyurethane Elastomer - Ester Based Hardness 95A | |
| Polyurethane Elastomer - Extrusion Grade | |
| Polyurethane Elastomer-Extrusion Grade | |
| Polyurethane Filter Foam | |
| Polyurethane Foam Crumbed | |
| Polyurethane Foam for Tool Containers | |
| Polyurethane Foam | |
| Polyurethane Skinned Trim Components | |
| Powder Coat Finish for Exterior Body Hardware Parts | |
| Powder Coat Finish for Underhood and Underbody Hardware Parts | |
| PPE & PA Alloy Moulding Compounds | |
| PRE - GALVANISED HIGH STRENGTH STEEL SHEET AND STRIP | |
| Pressure Sensitive Foam Tape for Attaching Exterior Trim | |
| Primer - Black For Polyurethane to Glass | |
| Primer - Black, for Polyurethane to Glass | |
| Primer - Butyl Type - Glass | |
| Primer - Clear, For Polyurethane to Glass | |
| Primer - Polyurethane to Enamel Paint | |
| Primer - Polyurethane to Solution Lacquer | |
| Primer - Pressure Sensitive Tape | |
| Primer - Silicone Sealant | |
| Primer Clear | |
| Primer for Exterior Plastic Body Panels | |
| PRIMER FOR EXTERIOR PLASTIC PARTS - PERFORMANCE REQUIREMENTS | |
| Primer for Mineral & Glass Filled Nylon Substrates - Low bake | |
| Primer for Mineral and Glass Filled Nylon Substrates - Low Bake | |
| Primer for SMC Substrates | |
| Primer Pressure Sensitive Tape | |
| Primer Surfacer - Acrylic Lacquer System | |
| Primer Surfacer - Limited Sanding for Lacquer | |
| Primer Surfacer Body Appearance for Enamel Top Coat | |
| Primer Surfacer Body Appearance for Enamel Topcoat | |
| Primer Surfacer for ELPO and Topcoat Enamel | |
| Process Requirements for Preparing Chrome Plated Parts for Painting | |
| PVC Compounds for Interior Use | |
| PVC Tubing | |
| Rear Vision Mirror Adhesive | |
| Reinforced Thermoplastic PET Polyester Compounds | |
| Release Coating for Rubber Components | |
| Rephosphorised Steel | |
| Resilient Interlayer - PVC Type | |
| Resin - Polyurethane | |
| Resinated Sound Insulation Material | |
| Rubber - H10 - 15 Store A | |
| Sealant - Anaerobic - Low Viscosity | |
| Sealant - Anaerobic with Teflon | |
| Sealant - Anearobic with Teflon | |
| Sealant - Anerobic - Low Viscosity | |
| Sealant Anaerobic Hydraulic Systems | |
| Sealant Anaerobic Low Viscosity | |
| Sealant Anaerobic with Teflon | |
| Sealant Two Part Silicone - Base | |
| Sealant Two Parts Silicone - Catalyst | |
| Sealer - Anaerobic Type - High Temperature Resistant | |
| Sealer - Anaerobic | |
| Sealer - Anerobic | |
| Sealer - Bitumastic - Heat Flow Type | |
| Sealer - Bitumastic - Hot Flow Type | |
| Sealer - Butyl Mastic | |
| Sealer - Fuel Resistant - Silicone Type | |
| Sealer - Plasticol - Under Body - Non-Staining | |
| Sealer - Plastisol - Underbody - Non-Staining | |
| Sealer - Polyurethane Foam | |
| Sealer - Spotweld - PVC - Non-Expanding | |
| Sealer - Thread - Preapplied | |
| Sealer Acrylic Lacquer | |
| Sealer Strip - Extruded - Spot Weldable - Expandable | |
| Sealer Strip - Extruded, Spotweldable, Expandable | |
| Self Skinning Polyurethane Foam | |
| Self-Levelling Plastisol | |
| Sheet Metal Dip Primer | |
| Shock Absorber Fluid - Armstrong Strut | |
| Silicon Grease | |
| Silicone Grease | |
| Silicone Sealant - Two Parts | |
| Silicone Sealant | |
| Silicone Sealer - Low Volatile | |
| Silver Paint for Lamp Reflectors | |
| Single Layer Enamel Topcoat | |
| Sintered Metal Parts, Iron - Lead Composition | |
| Soft Feel Paint for Interior Plastic Parts | |
| Sound Barrier - E.V.A. Type | |
| Sound Deadener Mat | |
| Sound Deadening Mat | |
| Sound Deadening Material - Double Layered | |
| Sound Deadening Material | |
| Sound Insulation | |
| Spotting Primer Surfacer - Acrylic Lacquer System | |
| Spray Zinc Phosphate (Substrates Steel and Zinc Coated Steel) | |
| Sprayable Pressure Sensitive Felt Adhesive | |
| Sprayable Primer - PVC | |
| Steel - High Strength Low Alloy 420 MPa Minimum Yield Strength | |
| Steel - Higher Strength Steel | |
| Structural Adhesive - Medium Strength - High Heat Resistance | |
| Surface Prep for Paint - Plastic Parts | |
| Surface Preparation for Paint Plastic Parts | |
| Synthetic Rubber Oil Seal Compound | |
| Tape - Abrasion Resistant - Non. UV Resistant | |
| Tape - Abrasion Resistant | |
| Tape - Black Out | |
| Tape - Rayon | |
| Tape Aluminium Reinforced | |
| Teflon Coating | |
| Thermo Plastic Polyester Compounds | |
| Thermo Sensitive Butyl Windscreen Bonding Tape (Tentative Specification) | |
| Thermoplastic Olefin Elastomers | |
| Thermoplastic Plastic Polyester Compounds | |
| Thermoplastic Polyester Elastomer Moulding Compound | |
| Thermoplastic Polyester Elastomers Moulding Compound | |
| Thin Adhesive - Pressure Sensitive Acrylic | |
| Thread Embroidery | |
| Topcoat for Chrome Plate Exterior Applications | |
| Topcoat for Chrome Plate, Exterior Applications | |
| TOPCOAT FOR EXTERIOR PLASTIC PARTS \x96 PERFORMANCE REQUIREMENTS | |
| Transit Coating Film - Exterior Body Paint | |
| Transit Coating Film - Painted Bumper Facias | |
| Transmission Oil Cooler Hose | |
| Trim Assembly - Door | |
| Trim Board - Hardboard | |
| Urethane Contact Adhesive | |
| Varnish Insulating | |
| Water Paste - Urethane Stationary Glass Sealant - Cure Accelerating Agent | |
| Water Paste - Urethane Stationary Glass Sealant Cure Accelerating Agent | |
| WELDING SPECIFICATION | |
| Windscreen Sealer | |
| WINDSCREEN WASHER FLUID | |
| Zinc Pre-Primed, Cold Rolled, High Strength Rephosphorised Steel |
| << Prev | Next >> |