Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
450
500
550
600
650
700
740
750
760
770
780
790
793
794
795
796
797
798
799
800
801
802
803
804
805
810
820
830
840
850
860
900
950
1000
1050
1100
1150
1500
1620
| Product Name | Notes |
|---|---|
| ADHESION PRIMER, PAINTED METAL, FOR ONE COMPONENT URETHANE ADHESIVE | |
| ADHESIVE - VINYL BASED, LOW AND HIGH TEMPERATURE CURE, SEMI-STRUCTURAL | |
| ADHESIVE, EPOXY - FLEXIBLE - STRUCTURAL - TWO COMPONENT | |
| ADHESIVE, EPOXY - MICROENCAPSULATED - IMPROVED HEAT RESISTANCE | |
| ADHESIVE, EPOXY HYBRID - TWO COMPONENT ROOM TEMPERATURE CURE OR INDUCTION CURING, STRUCTURAL | |
| ADHESIVE, EPOXY-ONE COMPONENT-HEAT CURING-PAINTABLE-STR UCTURAL | |
| ADHESIVE, HEAT CURING - EPOXY/GLASS FIBER LAMINATE - METAL REINFORCEMENT | |
| ADHESIVE, HEAT CURING - EPOXY/GLASS FIBER LAMINATE FOR METAL REINFORCEMENT -, LOW BAKE | |
| ADHESIVE, HEAT CURING, GLASS CHANNEL GLAZING COMPOUND | |
| ADHESIVE, HOT MELT - COPOLYMER FILM OF ETHYLENE AND ACRYLIC ACID | |
| ADHESIVE, HOT MELT - SYNTHETIC RESIN | |
| ADHESIVE, MAGNETIC, HEATCURING, EPOXY/GLASS FIBER LAMINATE, METAL REINFORCEMENT | |
| ADHESIVE, NITRILE BASE - FAST TACK - SOLVENT RELEASE TYPE - HIGH VISCOSITY | |
| ADHESIVE, NITRILE BASE - FAST TACK - SOLVENT RELEASE TYPE - LOW VISCOSITY | |
| ADHESIVE, NITRILE BASE - FAST TACK - SOLVENT RELEASE TYPE - MED. VISCOSITY | |
| ADHESIVE, POLYCHLOROPRENE RUBBER BASE, SEALER | |
| ADHESIVE, POLYVINYL BUTYRAL PLASTIC SHEET | |
| ADHESIVE, RUBBER BASE - FAST TACK - SOLVENT RELEASE | |
| ADHESIVE, SILICONE RUBBER - ROOM TEMPERATURE CURE | |
| ADHESIVE, STRUCTURAL - FAST CURING - AIR DRY | |
| ADHESIVE, SYNTHETIC RUBBER - SOLVENT TYPE - NONSTAINING | |
| ADHESIVE, SYNTHETIC RUBBER - SOLVENT TYPE | |
| ADHESIVE, URETHANE - ONE COMPONENT | |
| ADHESIVE, URETHANE - TWO COMPONENT - ROOM TEMPERATURE CURING - STRUCTURAL | |
| ADHESIVE, VINYL ACETATE - HOT MELT - PRESSURE SENSITIVE TYPE | |
| ALUMINUM ALLOY - EXTRUSION, (AA6061-T6) | |
| ALUMINUM ALLOY - SHEET, (SAE AA2036) | |
| ALUMINUM ALLOY - SHEET, (SAE AA5182) | |
| ALUMINUM ALLOY, EXTERIOR ORNAMENTATION, IMPROVED APPEARANCE | |
| ALUMINUM ALLOY, EXTERIOR, ORNAMENTATION ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ALUMINUM ALLOY, EXTERIOR, ORNAMENTATION | |
| ALUMINUM, EXTRUSION & SHEET ALLOY | |
| ALUMINUM, EXTRUSION AND SHEET ALLOY (SAE AA 7129-T6) | |
| ALUMINUM, FORMABLE, SHEET ALLOY | |
| BATT, SOUND ABSORPTION, DIM SPEC ON DRWG ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| BATT, SOUND ABSORPTION, DIM SPEC ON DRWG | |
| BINDING, VINYL PLASTIC | |
| BODYCLOTH, CAMDEN PATTERN (VELOUR) | |
| BODYCLOTH, CONWAY PATTERN - (POLYKNIT) | |
| BODYCLOTH, DANE PATTERN (WOVEN) | |
| BODYCLOTH, LORAN III PATTERN (KNIT) | |
| BODYCLOTH, SINCLAIR PATTERN (POLYKNIT) | |
| CABLE, CHLOROSULFONATED POLYETHYLENE INSULATED, LOW TENSION RESISTOR | |
| CABLE, LOW TENSION - HEAVY VINYL INSULATED - TINNED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| CABLE, LOW TENSION - POLYETHYLENE INSULATED - BARE | |
| CABLE, LOW TENSION - POLYETHYLENE INSULATED - REDUCED WALL THICKNESS, BARE | |
| CABLE, LOW TENSION, 85 C, VINYL INSULATED, REDUCED WALL THICKNESS | |
| CABLE, LOW TENSION, POLYETHYLENE INSULATED, REDUCED WALL THICKNESS, TINNED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| CABLE, LOW TENSION, VINYL INSULATED ( 85 \xb0C), TINNED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| CABLE, LOW TENSION, VINYL INSULATED (85 C), BARE | |
| CABLE, LOW TENSION, VINYL INSULATED, STRANDED, FLEXIBLE | |
| CABLE, LOW TENSION- CHLOROSULFONATED POLYETHYLENE-INSULAT ED- TINNED | |
| CABLE, LOW TENSION-HEAVY VINYL INSULATED-BARE | |
| CABLE, PRIMARY LOW TENSION, 105 C, CHLOROSULFONATED POLYETHYLENE, INSULATED | |
| CABLE, PRIMARY-LOW TENSION - 85 DEGREE C VINYL INSULATED - REDUCED WALL THICKNESS | |
| CABLE, STRANDED (FLEXIBLE), LOW TENSION, POLYETHYLENE INSULATED (THIN WALL) BARE ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| CABLE-LOW TENSION, POLYETHYLENE INSULATED (EXTRA THIN WALL) \x96 BARE ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| CABLE-LOW TENSION, POLYETHYLENE INSULATED (THIN WALL) \x96 BARE ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| CABLE-LOW TENSION, POLYETHYLENE INSULATED - TINNED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| CLEAR TOPCOAT, ABRASION RESISTANT, TRANSPARANT PLASTIC PARTS | |
| COATING, POLYURETHANE | |
| COPPER WIRE, # 8 GAGE, GROUND CABLE | |
| CORROSION PROTECTIVE COATING, CADMIUM, CHROMATE, ORGANIC, 375 H SALT SPRAY, BAKED FINISH | |
| CORROSION PROTECTIVE COATING, CADMIUM, CHROMATE, ORGANIC, 600 H SALT SPRAY, UV STABILIZED, VISIBLE EXTERIOR - BAKED FINISH | |
| CORROSION PROTECTIVE COATING, ZINC, CHROMATE, ORGANIC, 240 H SALT SPRAY, BAKED FINISH | |
| CORROSION PROTECTIVE COATING, ZINC, CHROMATE, ORGANIC, 336 H SALT SPRAY, BAKED FINISH | |
| CORROSION PROTECTIVE COATING, ZINC, CHROMATE, ORGANIC, 500 H SALT SPRAY, BAKED FINISH | |
| CORROSION PROTECTIVE COATING-, ZINC PHOSPHATE-CHROMIC ACID SEALED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| DEADENER, CREPED PAPER/ MASTIC/POLYETHYLENE OR TISSUE PAPER | |
| DEADENER, CREPED PAPER/MASTIC/POLYETH YLENE OR TISSUE PAPER ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER ABS OR PPO PLASTIC - SPECIAL EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER ABS OR PPO PLASTIC, EXTERIOR | |
| ENAMEL INTERMEDIATE V.O.C., THERMOSET ACRYLIC CLEARCOAT FOR BASECOAT/CLEARCOAT WET ON WET PROCESS - EXTERIOR QUALITY ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ENAMEL, ACRYLIC - POLISH RESISTANT - SYNTHETIC BAKING - LOW AND MEDIUM GLOSS, EXTERIOR | |
| ENAMEL, ACRYLIC BAKING, POLISH RESISTANT, HIGH SOLIDS, EXTERIOR, LOW AND MEDIUM GLOSS | |
| ENAMEL, ACRYLIC BAKING, POLISH RESISTANT, INTERMEDIATE HIGH SOLIDS, EXTERIOR LOW AND MEDIUM GLOSS | |
| ENAMEL, ACRYLIC, HIGH SOLIDS, LOW VOC, EXTERIOR, REDUCED VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ENAMEL, ACRYLIC, HIGH SOLIDS, LOW VOC, EXTERIOR | |
| ENAMEL, AIR DRY, ACRYLONITRILE - BUTADIENE, STYRENE PLASTIC (ABS) | |
| ENAMEL, AIR DRY, CHROMIUM PLATED SUBSTRATES - INTERIOR OR EXTERIOR | |
| ENAMEL, BAKING - ONE COAT - LOW & MEDIUM GLOSS - POLISH RESISTANT, EXTERIOR | |
| ENAMEL, BAKING, ALUMINUM - EXTERIOR | |
| ENAMEL, BAKING, CHROMIUM PLATED SUBSTRATES - EXTERIOR | |
| ENAMEL, BLACK BAKING, UNDERBODY | |
| ENAMEL, CATALKYZED 2- COMPONENT CLEARCOAT - HIGH SOLIDS, WET-ON-WET LOW BAKE REPAIR PROCESS, EXTERIOR | |
| ENAMEL, COMPLIANCE VOC, THERMOSET BASECOAT, BASECOAT/CLEARCOAT WET- ON-WET PROCESS - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ENAMEL, COMPLIANCE VOC, THERMOSET BASECOAT, BASECOAT/CLEARCOAT WET- ON-WET PROCESS WITH ESB- M33J3-B5, ETCH RESISTANT, REDUCED VISCOSITY - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ENAMEL, COMPLIANCE VOC, THERMOSET BASECOAT, BASECOAT/CLEARCOAT WET- ON-WET PROCESS, REDUCED VISCOSITY - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ENAMEL, COMPLIANCE VOC, THERMOSET BASECOAT, BASECOAT/CLEARCOAT WET-ON-WET PROCESS WITH ESB-M33J3-B3, ETCH RESISTANT - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ENAMEL, COMPLIANCE VOC, THERMOSET CLEARCOAT BASECOAT/CLEARCOAT WET-ON-WET PROCESS WITH ESB-M33J3-B2, ETCH RESISTANT - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ENAMEL, COMPLIANCE VOC, THERMOSET CLEARCOAT BASECOAT/CLEARCOAT WET-ON-WET PROCESS WITH ESB-M33J3-B4, ETCH RESISTANT, REDUCED VISCOSITY - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ENAMEL, COMPLIANCE VOC, THERMOSET CLEARCOAT, BASECOAT/CLEARCOAT WET- ON-WET PROCESS - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ENAMEL, COMPLIANCE VOC, THERMOSET CLEARCOAT, BASECOAT/CLEARCOAT WET- ON-WET PROCESS WITH ESB- M33J3-A1, ETCH RESISTANT - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ENAMEL, COMPLIANCE VOC, THERMOSET CLEARCOAT, BASECOAT/CLEARCOAT WET- ON-WET PROCESS, REDUCED VISCOSITY - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ENAMEL, COMPLIANCE VOC, THERMOSET CLEARCOAT, WET-ON WET-WITH ESB- M36J1-A1 and ESB-M36J1- A2 ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ENAMEL, COMPLIANCE VOC, THERMOSET TINTED CLEARCOAT, BASECOAT/ CLEARCOAT WET-ON-WET PROCESS WITH ESB-M33J3- A1 - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ENAMEL, COMPLIANCE VOC, THERMOSET TINTED CLEARCOAT, BASECOAT/ CLEARCOAT WET-ON-WET PROCESS WITH ESB-M33J3- A1, ETCH RESISTANT - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ENAMEL, COMPLIANCE VOC, THERMOSET TINTED CLEARCOAT, BASECOAT/ CLEARCOAT WET-ON-WET PROCESS WITH ESB-M33J3- A4, REDUCED VISCOSITY - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ENAMEL, COMPLIANCE VOC, THERMOSET TINTED CLEARCOAT, BASECOAT/ CLEARCOAT WET-ON-WET PROCESS WITH ESB-M33J3- B2, ETCH RESISTANT - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ENAMEL, COMPLIANCE VOC, THERMOSET TINTED CLEARCOAT, WET-ON-WET WITH ESB-M33J3-A1 AND ESB-M36J1-C1 ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ENAMEL, ELASTOMERIC BASECOAT FOR BASECOAT/ CLEARCOAT WET ON WET PROCESS, EXTERIOR HIGH VISIBILITY | |
| ENAMEL, ELASTOMERIC CLEARCOAT FOR BASECOAT/ CLEARCOAT WET ON WET PROCESS, EXTERIOR HIGH VISIBILITY ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ENAMEL, ELASTOMERIC, EXTERIOR | |
| ENAMEL, INTERMEDIATE V.O.C., MODIFIED POLYESTER BASECOAT FOR BASECOAT/CLEARCOAT WET ON WET PROCESS, EXTERIOR QUALITY | |
| ENAMEL, MODIFIED POLYESTER BASECOAT FOR BASECOAT/CLEARCOAT WET- ON-WET PROCESS, EXTERIOR QUALITY | |
| ENAMEL, MODIFIED VINYL POLYESTER BAKING, INTERIOR ABRASION RESISTANT | |
| ENAMEL, SELECTIVELY PAINTED AND CHROMIUM PLATED PLASTIC - EXTERIOR OR INTERIOR | |
| ENAMEL, STRIPPING (GASOLINE RESISTANT) - EXTERIOR, STRIPING | |
| ENAMEL, THERMOSET 2-COMPONENT URETHANE CLEARCOAT, 10 K.H.N. TUKON, HIGH SOLIDS, WET-ON-WET PROCESS, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ENAMEL, THERMOSET 2-COMPONENT URETHANE CLEARCOAT, 5 K.H.N. TUKON, HIGH SOLIDS, WET- ON-WET PROCESS, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ENAMEL, THERMOSET ACRYLIC CLEARCOAT FOR BASECOAT/CLEARCOAT WET ON WET PROCESS - EXTERIOR QUALITY ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ENAMEL, THERMOSET, 2 COMPONENT, COLOR COAT | |
| ENAMEL, THERMOSET, TWO- COMPONENT COLOR COAT, EXTERIOR, LOW GLOSS | |
| ENAMEL, THERMOSETTING, ACRYLIC BASECOAT, HIGH SOLIDS, WET ON WET PROCESS EXTERIOR | |
| ENAMEL, VINYL BAKING - INTERIOR ABRASION RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ENAMEL, VINYL BAKING - INTERIOR QUALITY - EXEMPT SOLVENT ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ENAMEL, VINYL BAKING, INTERIOR QUALITY | |
| EPDM ELASTOMER, SQUEEZE BULB - LUMBAR SUPPORT SYSTEM | |
| EPDM RUBBER, EXTERIOR - COLOR PIGMENTED | |
| EPOXY, TWO-COMPONENT - THERMALLY CONDUCTIVE WHEN USED WITH SILICA SAND, POTTING COMPOUND | |
| FABRIC, AUTUMN PATTERN (POL KNIT) | |
| FABRIC, BRADY PATTERN (WOVEN VELOUR) | |
| FABRIC, DUNCAN PATTERN, (PLUSH KNIT) | |
| FABRIC, ECHO PATTERN (POL KNIT) | |
| FABRIC, HEARTLAND PATTERN, (WOVEN VELOUR) | |
| FABRIC, KIRK PATTERN (KNIT) | |
| FABRIC, LAURA PATTERN (KNIT) | |
| FABRIC, QUANTUM PATTERN (KNIT) | |
| FABRIC, RUSHING PATTERN (RASCHEL KNIT) | |
| FABRIC, SHERIDAN PATTERN (POLYKNIT) | |
| FABRIC, SUMMIT PATTERN (WOVEN | |
| FABRIC, VINYL COATED - BONDING AND VACUUM EMBOSSING GRADE-LIGHTER WEIGHT ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| FABRIC, VINYL COATED - BONDING AND VACUUM EMBOSSING GRADE | |
| FABRIC, VINYL COATED, CARPET BINDING | |
| FABRIC, VINYL COATED | |
| FELT, INDENTED - RESIN IMPREGNATED - ASPHALT TREATED ON ONE SIDE | |
| FELT, PAPER - ASPHALT SATURATED - PRESSURE SENSITIVE - ADHESIVE ONE SIDE | |
| FELT, PAPER - ASPHALT SATURATED - PRESSURE SENSITIVE ADHESIVE ONE SIDE | |
| FELT, PAPER - HIGH ASPHALT SATURATION - SOUND DEADENER ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| FELT, PAPER - HIGH ASPHALT SATURATION, SOUND DEADENER, DISCONTINUED, | |
| FELT, PAPER - HIGH ASPHALT SATURATION, SOUND DEADENER | |
| FIBER BATT, ARAMID, THERMAL INSULATOR | |
| FIBERBOARD (CHIP), SEMI- RIGID | |
| FIBERBOARD (KRAFT), FLEXIBLE TACKING STRIP | |
| FIBERBOARD (MOLDED), RESINATED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| FIBERBOARD (MOLDED), RESINATED | |
| FIBERBOARD (PANEL), BENDING GRADE - ASPHALT FREE | |
| FIBERBOARD (PANEL), KRAFT PAPER LINED - POLYSTYRENE FOAM CORE | |
| FIBERBOARD (PANEL), LAMINATED - POLYETHYLENE LINED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| FIBERBOARD (PANEL), LAMINATED - POLYETHYLENE LINED - DIELECTRIC GRADE | |
| FIBERBOARD (PANEL), LAMINATED - POLYETHYLENE LINED - FORMING GRADE ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| FIBERBOARD (PANEL), LAMINATED - POLYETHYLENE LINED - FORMING GRADE | |
| FIBERBOARD (PANEL), LAMINATED - POLYETHYLENE LINED | |
| FIBERBOARD (PANEL), POLYETHYLENE LINED - FOAM CORE | |
| FIBERBOARD (PANEL), PRESSED WOOD - DIELECTRIC GRADE | |
| FIBERBOARD (PANEL), PRESSED WOOD - FORMABLE GRADE | |
| FIBERBOARD (PANEL), PRESSED WOOD - NONDIELECTRIC GRADE | |
| FIBERBOARD (PANEL) | |
| FIBERBOARD - CELLULOSE, HIGH STRENGTH PHENOLIC RESIN IMPREGNATED - ELASTOMER COATED | |
| FIBERBOARD, CELLULOSE - HIGH STRENGTH PHENOLIC RESIN IMPREGNATED | |
| FIBERBOARD, MOLDED - RESINATED | |
| FILM, VINYL - BONDING GRADE | |
| FLAMMABILITY REQUIREMENTS, NON- METALLIC MATERIALS, FMVSS NO. 302. | |
| FRP FILLER, PRODUCTION REPAIR, PERFORMANCE | |
| FRP FILLER, REPAIR KIT, PERFORMANCE | |
| GLASS - SAFETY, HEAT TREATED FLOAT, COATED REFLECTIVE FILM, TITANIUM NITRIDE COATING ON CLEAR GLASS - 4.8 MM ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| GLASS - SAFETY, HEAT TREATED FLOAT, COATED REFLECTIVE FILM, TITANIUM NITRIDE COATING ON GRAY GLASS - 3.2 MM | |
| GLASS - SAFETY, HEAT TREATED FLOAT, COATED REFLECTIVE FILM, TITANIUM NITRIDE COATING ON GRAY GLASS - 4.0 MM ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| GLASS - SAFETY, HEAT TREATED FLOAT-COATED REFLECTIVE FILM - BRONZE COATING ON BRONZE GLASS - 5.6 MM | |
| GLASS - SAFETY, HEAT TREATED FLOAT-COATED REFLECTIVE FILM - BRONZE COATING ON HEAT ABSORBING GLASS 4.8 MM ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| GLASS - SAFETY, HEAT TREATED FLOAT-COATED REFLECTIVE FILM - BRONZE COATING ON HEAT ABSORBING GLASS 5.6 MM ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| GLASS, SAFETY - HEAT TREATED FLOAT - 4 MM NOMINAL THICKNESS - CLEAR AND HEAT ABSORBING | |
| GLASS, SAFETY - HEAT TREATED FLOAT - CLEAR AND HEAT ABSORBING - 6.4 MM | |
| GLASS, SAFETY - LAMINATED FLOAT - 5.6 MM NOMINAL THICKNESS - 0.76 MM POLYVINYL BUTYRAL LAMINATE - CLEAR OR HEAT ABSORBING | |
| GLASS, SAFETY - LAMINATED FLOAT 1/4 IN (6.4 MM) NOMINAL THICKNESS - 0.060 IN (1.52 MM) POLYVINYL BUTYRAL LAMINATE HEAT ABSORBING | |
| GLASS, SAFETY - LAMINATED FLOAT, 5.6 MM NOMINAL THICKNESS, LOW LIGHT TRANSMITTANCE (CLEAR GLASS) | |
| GLASS, SAFETY, HEAT TREATED FLOAT, COATED REFLECTIVE FILM, BRONZE COATING ON HEAT ABSORBING GLASS, INTERMITTENT OPAQUE CERAMIC COATING (DOT PATTERN) - 5.6 MM | |
| GLASS, SAFETY, HEAT TREATED FLOAT, LOW LIGHT TRANSMITTANCE, 3.2 MM ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| GLASS, SAFETY, HEAT TREATED FLOAT, LOW LIGHT TRANSMITTANCE, 5.6 MM | |
| GLASS, SAFETY, HEAT TREATED FLOAT-COATED REFLECTIVE FILM, BRONZE COATING ON BRONZE GLASS, 4.8 MM | |
| GLASS, SAFETY, HEAT TREATED FLOAT-COATED REFLECTIVE FILM, BRONZE COATING ON GRAY GLASS, 3.2 MM ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| GLASS, SAFETY, HEAT TREATED FLOAT-COATED REFLECTIVE FILM, BRONZE COATING ON GRAY GLASS, 4.0 MM ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| GLASS, SAFETY, HEAT TREATED FLOAT-COATED REFLECTIVE FILM, BRONZE COATING ON GRAY GLASS, 4.8 MM ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| GLASS, SAFETY, HEAT TREATED FLOAT-COATED REFLECTIVE FILM, BRONZE COATING ON GRAY GLASS, 5.6 MM ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| GLASS, SAFETY, LAMINATED FLOAT, 4.3 MM NOMINAL THICKNESS, 0.76 MM POLYVINYL BUTYRAL LAMINATE, CLEAR OR HEAT ABSORBING | |
| GLASS, SAFETY, LAMINATED FLOAT, 4.7 MM NOMINAL THICKNESS, 0.76 MM POLYVINYL BUTYRAL LAMINATE, CLEAR OR HEAT ABSORBING | |
| GLASS, SAFETY, LAMINATED FLOAT, CLEAR - 4.3 MM NOMINAL THICKNESS - 0.76 MM POLYVINYL BUTYRAL LAMINATE - ELECTRICALLY HEATED WINDSHIELD | |
| GLASS, SAFETY, LAMINATED FLOAT, CLEAR - 4.7 MM NOMINAL THICKNESS, - 0.76 MM POLYVINYL BUTYRAL LAMINATE - ELECTRICALLY HEATED WINDSHIELD | |
| GLASS, SAFETY, LAMINATED FLOAT, CLEAR - 5.6 MM NOMINAL THICKNESS - 0.76 MM POLYVINYL BUTYRAL LAMINATE - ELECTRICALLY HEATED WINDSHIELD | |
| GLASS, SAFETY, LAMINATED FLOAT, LOW LIGHT TRANSMITTANCE, REFLECTIVE | |
| GREASE, 15% TEFLON | |
| GREASE, 8% MOLYBDENUM DISULFIDE ADDITIVE | |
| GREASE, CALCIUM 12 HYDROXY STEARATE - LOW TEMPERATURE - NLGI #2 | |
| GREASE, CALCIUM 12 HYDROXY STEARATE, LOW TEMPERATURE, NLGI 2 | |
| GREASE, CALCIUM COMPLEX - 8% MOLYBDENUM DISULFIDE ADDITIVE | |
| GREASE, CALCIUM COMPLEX - POLYMER ADDITIVE - HIGH TEMPERATURE - NLGI #1 | |
| GREASE, CALCIUM COMPLEX, HIGH TEMPERATURE RESISTANT - ANTISQUEAK - NLGI #2 | |
| GREASE, HIGH TEMPERATURE - WATERPROOF WITH FILLER - NLGI #1 | |
| GREASE, HIGH TEMPERATURE - WATERPROOF WITH FILLER | |
| GREASE, HIGH TEMPERATURE RESISTANT - ANTI-SQUEAK | |
| GREASE, INORGANIC GEL - SYNTHETIC HYDROCARBON OIL - NLGI #1 | |
| GREASE, LITHIUM BASE - LONG LIFE - LOW TEMPERATURE PERFORMANCE - NLGI #1 | |
| GREASE, LITHIUM BASE - LOW TEMPERATURE | |
| GREASE, LITHIUM BASE - POLYETHYLENE ADDITIVE - NLGI #2 | |
| GREASE, LITHIUM BASE - POLYETHYLENE ADDITIVE - NLGI NO. 2 - SOLVENT REDUCED | |
| GREASE, LITHIUM SOAP BASE - NGLI #2 | |
| GREASE, LITHIUM SOAP BASE, ZINC OXIDE FILLER, 15% PTFE ADDITIVE, NLGI #1 | |
| GREASE, LONG LIFE - LOW TEMPERATURE PERFORMANCE | |
| GREASE, LOW TEMPERATURE LITHIUM BASE | |
| GREASE, LOW TEMPERATURE, (CALCIUM 12 HYDROXY STEARATE) | |
| GREASE, POLYETHYLENE | |
| GREASE, REDUCED POLYETHYLENE 1-3 | |
| GREASE, REDUCED POLYETHYLENE | |
| GREASE, SYNTHETIC - HIGH TEMPERATURE | |
| GREASE, WHITE - WATERPROOF | |
| LAMINATE, METALLIZED POLYESTER FILM/VINYL CORE | |
| LAMINATE, POLYESTER FILM METALLIZED VINYL CORE, MOLDING | |
| LAMINATE, VINYL MOLDING - METALLIZED POLYESTER FILM VINYL COVERED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| LAMINATE, VINYL MOLDING- METALLIZED POLYESTER FILM, VINYL COVERED | |
| LOW TENSION CABLE, IRRADIATED POLYVINYL CHLORIDE INSULATED (THIN WALL) -BARE, ELECTRICAL WIRING HARNESSES | |
| LUBRICANT, CLEAR, LOCK | |
| NEOPRENE, LATEX, DIP COATING | |
| OIL, MINERAL | |
| OUTSIDE TOP MATERIAL, VINYL COATED | |
| PAD, NEEDLED RECLAIMED POLYPROPYLENE FIBER ***TO BE USED WITH WSS-M99P1111-A*** | |
| PAD, SEMI-RIGID MOLDED FIBER ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PAD, SEMI-RIGID MOLDED FIBER | |
| PADDING URETHANE FOAM, VINYL IMPREGNATED 8 LB/ CU FT (128 KG/CU M) DENSITY | |
| PADDING, COMPOSITE - ARAMID/GLASS/POLYEST ER FIBER ***TO BE USED WITH WSS-M99P1111-A*** | |
| PADDING, COMPOSITE - FR POLYESTER/GLASS/ POLYESTER FIBERS | |
| PADDING, COMPOSITE - POLYESTER SHEETING/ NEEDLED POLYESTER/ POLYURETHANE FOAM, HEAT BONDING GRADE | |
| PADDING, COMPOSITE, ARAMID/POLYESTER FIBRES | |
| PADDING, FABRIC REINFORCED SLAB POLYURETHANE FOAM - SUPER SOFT | |
| PADDING, FIBER-FELT TYPE | |
| PADDING, JUTE - 40 OZ/YD2 (1.356 KG/M2) | |
| PADDING, NEEDLED - RECLAIMED POLYPROPYLENE FIBER ***TO BE USED WITH WSS-M99P1111-A*** | |
| PADDING, NEEDLED RECLAIMED FIBER - ACOUSTICAL & THERMAL ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PADDING, NEEDLED RECLAIMED FIBER - ACOUSTICAL AND THERMAL ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PADDING, NEEDLED RECLAIMED FIBER - DUAL DENSITY ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PADDING, NEEDLED RECLAIMED FIBER - DUAL DENSITY | |
| PADDING, NEEDLED RECLAIMED FIBER, MOLDABLE | |
| PADDING, NEEDLED RECLAIMED FIBER-, ACOUSTICAL AND THERMAL | |
| PADDING, POLYESTER FIBER - NEEDLED - 12.0 OZ/YD SQ (0.407 KG/M SQ) | |
| PADDING, POLYESTER FIBER - NEEDLED - 4.0 OZ/SQ YD (0.136 KG/SQ M) | |
| PADDING, POLYESTER FIBER - NEEDLED - 6.5 OZ/SQ YD (0.220 KG/SQ M) | |
| PADDING, POLYESTER FIBER - NEEDLED 8.0 OZ/YD SQ. (0.271 KG/M SQ.) | |
| PADDING, POLYESTER FIBER, PRESSURE SENSITIVE ADHESIVE BACKED, NEEDLED 0.339 KG/M2 | |
| PADDING, POLYESTER/ VISCOSE FIBER - NEEDLED - HEAT BONDING GRADE | |
| PADDING, POLYESTER/ VISCOSE FIBERS - NEEDLED - HEAT BONDING GRADE | |
| PADDING, POLYESTER/VISCOSE FIBER - NEEDLED - HEAT BONDING GRADE ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PADDING, POLYESTER/VISCOSE FIBERS, NEEDLED, HEAT BONDING GRADE, 4.5 OZ/YD2 (0.153 KG/M2) | |
| PADDING, POLYESTER/VISCOSE FIBERS-NEEDLED-HEAT BONDING GRADE ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PADDING, POLYURETHANE FOAM - SLAB - FABRIC REINFORCED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PADDING, POLYURETHANE FOAM - SLAB - FABRIC REINFORCED - HIGH LOAD BEARING *** TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PADDING, POLYURETHANE FOAM - SLAB - FABRIC REINFORCED - POLYETHYLENE FILM COATED, ONE SIDE | |
| PADDING, POLYURETHANE FOAM - SLAB - FABRIC REINFORCED - REDUCED FRICTION ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PADDING, POLYURETHANE FOAM - SLAB - FABRIC REINFORCED | |
| PADDING, POLYURETHANE FOAM - SLAB - NOT REINFORCED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PADDING, POLYURETHANE FOAM, SLAB, POLYETHYLENE FILM COATED, NONREINFORCED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PADDING, POLYURETHANE SLAB FOAM, LOOP FABRIC REINFORCED, LOW FOGGING | |
| PADDING, RESINATED RECLAIMED FIBER ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PADDING, RESINATED RECLAIMED FIBER - AIR LAY | |
| PADDING, RESINATED RECLAIMED FIBER, AIR LAY, 64 km/m3 ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PADDING, RESINATED RECLAIMED FIBER, AIR LAY, 80 km/m3 ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PADDING, RESINATED RECLAIMED FIBER | |
| PADDING, URETHANE FOAM - VINYL IMPREGNATED - 8 LB/CU FT (128 KG/CU M) DENSITY ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PAINT PERFORMANCE - NON-VISIBLE CORROSION RESISTANT, EPOXY POWDER COATINGS | |
| PAINT PERFORMANCE INTERIOR PLASTIC PARTS - FIRST SURFACE | |
| PAINT PERFORMANCE, - ELASTOMERIC EXTERIOR | |
| PAINT PERFORMANCE, AUTOMOTIVE SHEET METAL - LOW VISIBILITY | |
| PAINT PERFORMANCE, AUTOMOTIVE SHEET METAL | |
| PAINT PERFORMANCE, BLACK OUT, EXTERIOR - SINGLE COAT | |
| PAINT PERFORMANCE, BODY INTERIOR - NON VISIBLE AFTER FINAL ASSEMBLY | |
| PAINT PERFORMANCE, CLEAR PLASTIC FINISH FOR ORNAMENTS | |
| PAINT PERFORMANCE, DECORATIVE FINISH FOR BRIGHT METAL PARTS - INTERIOR AND SMALL EXTERIOR | |
| PAINT PERFORMANCE, ELASTOMERIC, EXTERIOR | |
| PAINT PERFORMANCE, EXTERIOR - HIGH VISIBILITY - THERMOPLASTIC NYLON (TYPE 11) | |
| PAINT PERFORMANCE, EXTERIOR - SECOND SURFACE PAINTED PLASTICS | |
| PAINT PERFORMANCE, EXTERIOR PARTS - LESS COLOR COAT | |
| PAINT PERFORMANCE, EXTERIOR ZINC DIE CAST PARTS LESS COLOR COAT | |
| PAINT PERFORMANCE, EXTERIOR, HIGH VISIBILITY BODY ENAMELS | |
| PAINT PERFORMANCE, EXTERIOR, HIGH VISIBILITY THERMOSETTING POLYESTER, URETHANE -, AND ACRYLIC POWDER COATINGS | |
| PAINT PERFORMANCE, FUNCTIONAL EXTERIOR PARTS - LIGHT DUTY ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PAINT PERFORMANCE, FUNCTIONAL EXTERIOR PARTS - MODERATE DUTY ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PAINT PERFORMANCE, FUNCTIONAL EXTERIOR PARTS - MODERATE DUTY | |
| PAINT PERFORMANCE, FUNCTIONAL EXTERIOR PARTS - SEVERE DUTY | |
| PAINT PERFORMANCE, HIGH VISIBILITY PLASTIC PARTS - EXTERIOR - TEXTURED PAINT | |
| PAINT PERFORMANCE, HIGH VISIBILITY PLASTIC PARTS - EXTERIOR | |
| PAINT PERFORMANCE, INTERIOR - CORROSION RESISTANT, ALKYD ENAMEL | |
| PAINT PERFORMANCE, INTERIOR - INTERMEDIATE VISIBILITY | |
| PAINT PERFORMANCE, INTERIOR - NON-EYE LEVEL VISIBLE | |
| PAINT PERFORMANCE, INTERIOR GLASS FIBER BODY PARTS - NOT VISIBLE AT EYE LEVEL | |
| PAINT PERFORMANCE, INTERIOR GLASS FIBER BODY PARTS - VISIBLE AT EYE LEVEL | |
| PAINT PERFORMANCE, INTERIOR PLASTIC PARTS - SECOND SURFACE | |
| PAINT PERFORMANCE, LOW VISIBILITY INTERIOR AND EXTERIOR CORROSION PRONE AREAS | |
| PAINT PERFORMANCE, MOLDED-IN COATING FOR HIGH VISIBILITY FRP PARTS - ELECTROCOAT EXPOSURE, EXTERIOR | |
| PAINT PERFORMANCE, MOLDED-IN COATING FOR HIGH VISIBILITY FRP PARTS, EXTERIOR | |
| PAINT PERFORMANCE, REFLECTIVE SURFACE - MODERATE EXPOSURE | |
| PAINT PERFORMANCE, UNDERBODY CORROSION RESISTANCE - 240 HOURS | |
| PAINT PERFORMANCE, UNDERBODY | |
| PAINT PERFORMANCE, VINYL BASE, INTERIOR MAR RESISTANT | |
| PAINT PERFORMANCE, VINYL BASE, INTERIOR | |
| PAINT PERFORMANCE, WATER BASE, AUTODEPOSITED, NON-VISIBLE AUTO PARTS | |
| PAINT QUALITY, ALKYD ENAMEL-, INTERIOR EYE LEVEL-VISIBLE | |
| PAINT QUALITY, CHROMIUM PLATED AND PAINTED PLASTICS (EXTERIOR OR INTERIOR) | |
| PAINT QUALITY, CORROSION RESISTANT VISIBLE -, EXTERIOR | |
| PAINT QUALITY, DECORATIVE FINISH - BRIGHT METAL PARTS, EXTERIOR | |
| PAINT QUALITY, DECORATIVE FINISH FOR BRIGHT METAL PARTS - EXTERIOR | |
| PAINT QUALITY, DECORATIVE FINISH FOR BRIGHT METAL PARTS, INTERIOR | |
| PAINT QUALITY, EPOXY COATING -, RUSTLESS STEEL SCREWS - BLACK | |
| PAINT QUALITY, EXTERIOR - HIGH VISIBILITY ACRYLIC ENAMEL | |
| PAINT QUALITY, FASTENERS AND RETAINERS, LIMITED EXTERIOR | |
| PAINT QUALITY, FIBROUS COMPOSITION BOARD - INTERIOR | |
| PAINT QUALITY, INTERIOR DECORATIVE LETTERING AND INSTRUMENTS | |
| PAINT QUALITY, RUSTLESS STEEL SCREWS - BLACK | |
| PAINT QUALITY, UNDERBODY | |
| PAINT QUALITY, ZINC PLATED SURFACES - EXTERIOR | |
| PAINT, COLOR COAT FOR THERMOPLASTIC, IMPACT RESISTANT - EXTERIOR | |
| PAINT, STEEL, SURFACE CLEANLINESS - EXTERIOR | |
| PANEL BOARD, PRESSED WOOD (NON-DIELECTRIC GRADE) | |
| PAPER, KRAFT - POLYETHYLENE COATED ON ONE SIDE ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PAPER, KRAFT - POLYETHYLENE COATED ON ONE SIDE | |
| PAPER, KRAFT - POLYETHYLENE COATED ON TWO SIDES ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PAPER, KRAFT - POLYETHYLENE COATED ON TWO SIDES | |
| PAPER, KRAFT - TWO PLY | |
| PAPER, KRAFT, TWISTED CORD, 3.2 MM DIAMETER | |
| PAPER, KRAFT-TWO PLY | |
| PAPER, LAMINATE - KRAFT PAPER/POLYETHYLENE FILM/ KRAFT PAPER | |
| PAPERBOARD, KRAFT LINED - BENDING GRADE | |
| PAPERBOARD, SUBFOUNDATION - VINYL BASE RESIN COATED - HEAT BONDING GRADE | |
| PAPERBOARD, SUBFOUNDATION - VINYL COATED DIELECTRIC GRADE ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PAPERBOARD, SUBFOUNDATION - VINYL COATED DIELECTRIC GRADE | |
| PERFORMANCE REQUIREMENT, ENVIRONMENTAL AGING OF AUTOMOTIVE INTERIOR MATERIALS, COVERED BY FMVSS NO. 302. | |
| PETROLATUM, ANTI-SQUEAK COMPOUND | |
| PETROLATUM, PALE YELLOW | |
| PHENOLIC INJECTION MOLDING COMPOUND HEAT RESISTANT - MINERAL FILLED | |
| PHENOLIC, MOLDING COMPOUND, CELLULOSE FILLED | |
| PLATING, BLACK OR LOW GLOSS BLACK DECORATIVE - ZINC DIE CASTING - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PLATING, BLACK OR LOW GLOSS BLACK DECORATIVE - ZINC DIE CASTING - SPECIAL EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PLATING, BLACK OR LOW GLOSS BLACK DECORATIVE, STEEL, EXTERIOR | |
| PLATING, BLACK OR LOW GLOSS BLACK DECORATIVE-, ZINC DIE CASTING - INTERIOR | |
| PLATING, BRIGHT DECORATIVE, BRASS, INTERIOR | |
| PLATING, BRIGHT DECORATIVE,BRASS - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER COPPER OR COPPER ALLOY, EXTERIOR | |
| PLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER COPPER OR COPPER ALLOY, INTERIOR | |
| PLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER FERROUS SURFACES, GENERAL EXTERIOR | |
| PLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER FERROUS SURFACES, INTERIOR | |
| PLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER FERROUS SURFACES, SPECIAL EXTERIOR | |
| PLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER ZINC ALLOY - GENERAL EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER ZINC ALLOY, INTERIOR | |
| PLATING, BRIGHT OR LOW GLOSS DECORATIVE, STAINLESS STEEL | |
| PLATING, BRIGHT OR LOW GLOSS DECORATIVE, ZINC ALLOY - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PLATING, BRIGHT OR LOW GLOSS DECORATIVE, ZINC ALLOY - SPECIAL EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PLATING, BRIGHT OR LOW GLOSS DECORATIVE, ZINC ALLOY-, INTERIOR | |
| PLATING, BRIGHT OR LOW GLOSS DECORATIVE-ABS PLASTIC, INTERIOR | |
| PLATING, CADMIUM AND ZINC | |
| PLATING, CHROMIUM - BRIGHT OR LOW GLOSS - DISCONTINUOUS - MICROPOROUS - ZINC ALLOY, EXTERIOR | |
| PLATING, CHROMIUM - COPPER - NICKEL - DECORATIVE EXTERIOR - ALUMINUM | |
| PLATING, CHROMIUM - DECORATIVE INTERIOR - COPPER - NICKEL - STEEL | |
| PLATING, CHROMIUM-DECORATIVE EXTERIOR-COPPER-DUAL -NICKEL-STEEL ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PLATING, MECHANICAL - CADMIUM/ZINC | |
| PLATING, NICKEL CHROME-, RUSTLESS STEEL SCREWS | |
| PLATING, TIN - HOT DIP - COPPER OR BRASS | |
| PLATING, TIN, ELECTRODEPOSITED ON STEEL, COPPER OR BRASS, 0.0001 IN (0.003 MM) | |
| PLATING, TIN, ELECTRODEPOSITED ON STEEL, COPPER OR BRASS, 0.0003 IN (0.008 MM) | |
| POLYESTER RESIN, FIBERGLASS MAT REINFORCED | |
| POLYESTER RESIN, FIBERGLASS REINFORCED, BULK MOLDING COMPOUND | |
| POLYESTER RESIN, GLASS FIBER REINFORCED - LOW SHRINKAGE | |
| POLYESTER RESIN, GLASS FIBER REINFORCED, INJECTION MOLDING COMPOUND | |
| POLYESTER RESIN, GLASS FIBER REINFORCED, MATCHED METAL DIE MOLDING COMPOUND | |
| POLYURETHANE (PUR) ELASTOMER, MICROCELLULAR, 11-12% GLASS FIBER REINFORCED, RRIM, EXTERIOR, PAINTABLE | |
| POLYURETHANE (PUR) FOAM, RIGID, 37 KG/M3, FREE OF CHLOROFLUOROCARBONS (CFC) | |
| POLYURETHANE (PUR) MICROCELLULAR ELASTOMER, REACTION INJECTION MOLDED (RIM), PAINTABLE, INTERIOR | |
| POLYURETHANE ELASTOMER, REACTION INJECTION MOLDED (RIM) - HIGH FLEXURAL MODULUS | |
| POLYURETHANE ELASTOMER, REACTION INJECTION MOLDED (RIM) | |
| POLYURETHANE FOAM, ACOUSTICAL - 80 KG/CU M DENSITY | |
| POLYURETHANE FOAM, ACOUSTICAL - 80 KG/CU M | |
| POLYURETHANE FOAM, ACOUSTICAL - 80 KG/M3 | |
| POLYURETHANE FOAM, ACOUSTICAL - OPEN FINE CELL ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| POLYURETHANE FOAM, ACOUSTICAL, OPEN FINE CELL ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| POLYURETHANE FOAM, FLAME BONDABLE | |
| POLYURETHANE FOAM, HIGH LOAD BEARING - 42 KG/CU M | |
| POLYURETHANE FOAM, HIGH RESILIENCE - 27 kg/m3 ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| POLYURETHANE FOAM, HIGH RESILIENCE - 34 kg/m3 ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| POLYURETHANE FOAM, HIGH RESILIENCE - 38 KG/M3 | |
| POLYURETHANE FOAM, MOLDED | |
| POLYURETHANE FOAM, RIGID | |
| POLYURETHANE FOAM, SLAB - POLYESTER TYPE - HEAT FORMABLE | |
| POLYURETHANE MICROCELLULAR ELASTOMER, 15% GLASS FIBER - REINFORCED - RRIM - EXTERIOR - PAINTABLE | |
| POLYURETHANE, MICROCELLULAR ELASTOMER - RIM, EXTERIOR - PAINTABLE | |
| POLYURETHANE, MICROCELLULAR ELASTOMER- LIQUID REACTION MOLDED (LRM) INTERMEDIATE MODULUS, IMPROVED TEMPERATURE PERFORMANCE- PAINTABLE | |
| PRIMER ADHESION, ACRYLIC, FOR POLYVINYL CHLORIDE WEATHERSTRIPS | |
| PRIMER, ADHESION - ELASTOMERIC BONDING TAPE - FAST DRYING | |
| PRIMER, ADHESION, ELASTOMERIC BONDING TAPE | |
| PRIMER, ADHESION, FOR SILICONE ADHESIVE | |
| PRIMER, ADHESION, FOR URETHANE STRUCTURAL ADHESIVE (METAL TO FRP) | |
| PRIMER, ADHESION, URETHANE STRUCTURAL ADHESIVE | |
| PRIMER, GLASS, FOR ONE COMPONENT URETHANE ADHESIVE | |
| RESISTOR WIRE, ALTERNATOR | |
| RESISTOR WIRE, IGNITION | |
| RUBBER SPONGE, SHEET, CLOSED CELL RECLAIMED | |
| RUBBER, SCRAP TIRE CASING | |
| SEALER, HIGH HEAT EXPANSION, PERFORMANCE REQUIREMENTS ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| SILICONE ELASTOMER, COLOR PIGMENTED - WEATHERABLE, EXTERIOR | |
| SILICONE ELASTOMER, EXTERIOR - WEATHERABLE | |
| SILICONE ELASTOMER, INHERENTLY LUBRICATED - LIQUID INJECTION MOLDING (LIM) GRADE | |
| SILICONE ELASTOMER, INHERENTLY LUBRICATED - POLYCARBONATE COMPATIBLE | |
| SILICONE ELASTOMER, INHERENTLY LUBRICATED | |
| SILICONE ELASTOMER, PRELUBRICATED | |
| SOAP, LIQUID | |
| SOUND ABSORPTION BATT, COTTON FIBER - 3.0 LB/CU FT (48 KG/CU M) ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| SOUND ABSORPTION BATT, COTTON FIBER - 3.0 LB/CU FT (48 KG/CU M) | |
| SOUND ABSORPTION BATT, WOOD FIBER - 1 IN (25 MM) - 2.50 LB/FT3 (40 KG/M3) | |
| SOUND ABSORPTION BATT, WOOD FIBER - 3/4 IN (19 MM) - 2.60 LB/FT3 (42 KG/M3) | |
| SOUND ABSORPTION BATT, WOOD FIBER - 3/8 IN (10 MM) - 3.80 LB/FT3 (61 KG/M3) | |
| SOUND ABSORPTION BATT, WOOD FIBER - DIMENSIONS SPECIFIED ON DRAWINGS | |
| SOUND ABSORPTION BATT, WOOD FIBER -1/2 IN (13 MM) 2.70 LB/FT3 (43 KG/M3) | |
| SPRING FASTENERS - HEAT TREATED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| SPRING FASTENERS, HEAT TREATED | |
| Steel - Cold Rolled, Low Carbon Sheet | |
| STEEL WIRE, #18 GA HARD DRAWN - ROUND OR SHAPED (HIGH TENSILE) | |
| STEEL WIRE, #18 GA HARD DRAWN - ROUND OR SHAPED | |
| STEEL WIRE, #18 GA. HARD DRAWN - ROUND OR SHAPED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| STEEL WIRE, HARD DRAWN LOW TENSILE QUALITY | |
| STEEL WIRE, SPRING, GENERAL PURPOSE FASTENERS | |
| STEEL, 135,000 PSI (931 MPA) MINIMUM YIELD STRENGTH SAE 1547 | |
| STEEL, HSLA - 55,000 PSI (379 MPA) YIELD STRENGTH | |
| STEEL, LOW CARBON GALVANIZED, STAPLING WIRE | |
| STEEL, RUSTLESS, DECORATIVE AND FINISHED PRODUCTS, IMPROVED CORROSION RESISTANCE | |
| STEEL, RUSTLESS, DECORATIVE AND FINISHED PRODUCTS | |
| STEEL, STAINLESS, EXTERIOR SCREWS | |
| THERMOPLASTIC ELASTOMER, STYRENE POLYOLEFIN BLOCK COPOLYMER-INJECTION & EXTRUSION COMPOUND - ELECTRICAL GRADE | |
| THERMOPLASTIC POLYOLEFIN ELASTOMER, EXTERIOR PAINTABLE - LOW MODULUS | |
| THERMOPLASTIC POLYOLEFIN ELASTOMER, PAINTABLE HIGH MODULUS ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| THERMOPLASTIC POLYOLEFIN ELASTOMER, PAINTABLE INTERMEDIATE MODULUS ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| TISSUE - PROTECTIVE CELLULOSIC - FIRE RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| TISSUE, PROTECTIVE CELLULOSIC | |
| TRIM WELTS AND MOLDINGS, VINYL, EXTRUDED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| TRIM WELTS AND MOLDINGS, VINYL, EXTRUDED | |
| TRIM WELTS, VINYL, POLYETHYLENE CORED, EXTRUDED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| TUBING, UNREINFORCED EPDM, VACUUM LINE | |
| VINYL, FILM, BONDING GRADE | |
| VINYL, KNITTED - REINFORCED - BISCAY PATTERN | |
| VINYL, KNITTED - REINFORCED - DENVER PATTERN ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| VINYL, RIGID EXTRUSION GRADE | |
| WEATHERSTRIP, EXPANDED EPDM - CLOSED CELL | |
| WELT CORE, PAPER AND WIRE | |
| WELT,EXTRUDED-CELLUL AR POLYETHYLENE, 2600 DENIER POLYESTER REINFORCED |
| << Prev | Next >> |