Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
450
500
550
600
650
700
740
750
760
770
780
790
796
797
798
799
800
801
802
803
804
805
806
807
808
810
820
830
840
850
860
900
950
1000
1050
1100
1150
1500
1620
| Product Name | Notes |
|---|---|
| ABS MOLDING COMPOUND - HIGH IMPACT | |
| ABS MOLDING COMPOUND | |
| ABS, HIGH TEMPERATURE, MOLDING COMPOUND | |
| ACETAL RESIN, TFE FIBER FILLED | |
| ACETATE BUTYRATE SHEET, LIGHT CONTROL | |
| ACRYLIC (PMMA), MEDIUM HEAT DEFLECTION TEMPERATURE MOLDING COMPOUND | |
| ACRYLIC COATING, CONFORMAL | |
| ACRYLIC RESIN | |
| ADHESION REQUIREMENTS - PRESSURE SENSITIVE FILM WITH BIOCIDE | |
| ADHESION REQUIREMENTS, CELLULAR RUBBER/ POLYURETHANE FOAM, PRESSURE SENSITIVE FILM WITH BIOCIDE | |
| ADHESIVE POLYURETHANE, ONE COMPONENT | |
| ADHESIVE STYRENE BUTADIENE, HOT MELT, FILLED | |
| ADHESIVE, EPOXY - HEAT CURING, EXCEPTION IN SOLIDS (PARA 3.1.3): MIN. 97,0 % | |
| ADHESIVE, EPOXY - ONE COMPONENT - HEAT CURING - STRUCTURAL | |
| ADHESIVE, EPOXY - ONE COMPONENT - POURABLE | |
| ADHESIVE, EPOXY - ONE PART - ETHYLENE GLYCOL RESISTANT | |
| ADHESIVE, EPOXY FILM - HEAT CURING - CLINCH FLANGE | |
| ADHESIVE, EPOXY, ONE PART, ETHYLENE GLYCOL RESISTANT | |
| ADHESIVE, EPOXY, ONE PART, THIXOTROPIC | |
| ADHESIVE, HOT MELT - ETHYLENE VINYL ACETATE BASE | |
| ADHESIVE, HOT MELT - POLYURETHANE - MOISTURE CURING | |
| ADHESIVE, HOT MELT, POLYURETHANE - MOISTURE CURING | |
| ADHESIVE, HOT MELT, POLYURETHANE, MOISTURE CURING | |
| ADHESIVE, HOT MELT | |
| ADHESIVE, ONE PART UV CURABLE | |
| ADHESIVE, POLYACRYLIC ESTER-METAL/METAL - AIRLESS - EC COATABLE - CLINCH FLANGE | |
| ADHESIVE, POLYAMIDE, HOT MELT, FILLED | |
| ADHESIVE, POLYCHLOROPRENE, CONTACT, WATER DISPERSION, AIR DRYING | |
| ADHESIVE, POLYESTER - HOT MELT | |
| ADHESIVE, POLYURETHANE - METAL TO METAL - HEAT CURING - HOT APPLICABLE | |
| ADHESIVE, POLYURETHANE - POLYOL | |
| ADHESIVE, POLYURETHANE, ISOCYANATE | |
| ADHESIVE, POLYURETHANE, SOLVENT RELEASE, AIR DRYING | |
| ADHESIVE, POLYURETHANE, TWO COMPONENT, POLYOL, METAL TO GLASS | |
| ADHESIVE, POLYURETHANE, TWO COMPONENT, SOLVENT FREE, METAL TO E-COATED METAL, ISOCYANATE COMPONENT | |
| ADHESIVE, POLYURETHANE, TWO COMPONENT, SOLVENT FREE, METAL TO E-COATED METAL, POLYOL COMPONENT | |
| ADHESIVE, POLYURETHANE, TWO COMPONENT, WATER BORNE, BASE MATERIAL | |
| ADHESIVE, POLYURETHANE, TWO COMPONENT, WATER BORNE, HARDENER ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ADHESIVE, PRIMER, ACRYLATE BASED, FOR ADHESIVE TAPE | |
| ADHESIVE, PRIMER, SYNTHETIC RUBBER BASED, FOR ADHESIVE TAPE | |
| ADHESIVE, SEALER - SYNTHETIC RUBBER BASE - WITH BIOCIDE | |
| ADHESIVE, SEALER, SYNTHETIC RUBBER, HOT APPLIED 120 - 130 DEGREE C, NON-REACTIVE ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ADHESIVE, SEALER, SYNTHETIC RUBBER, HOT APPLIED 60 - 70 C, HEAT CURING, MEDIUM | |
| ADHESIVE, SEALER, SYNTHETIC RUBBER, HOT APPLIED, 70 - 80 DEGREE C, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ADHESIVE, SEALER, SYNTHETIC RUBBER, WARM APPLIED 30 - 60 DEGREE C, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ADHESIVE, SEALER, SYNTHETIC RUBBER, WARM APPLIED 60 - 70 DEGREE C, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ADHESIVE, SEALER, SYNTHETIC RUBBER, WARM APPLIED 60 - 70 DEGREE C, HEAT CURING, LONG TERM FLEXIBLE ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ADHESIVE, SILICONE, ADDITION CURING | |
| ADHESIVE, SILICONE, TWO COMPONENT | |
| ADHESIVE, SYNTHETIC RESIN BASE WITH BIOCIDE ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ADHESIVE, TWO COMPONENT - SILICONE - THERMOSET, SPEED CONTROL AMPLIFIER ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ADHESIVE, TWO PART - NO MIX | |
| ADHESIVE, WATER DISPERSED SYNTHETIC RUBBER BASE - SOLVENT RESISTANT | |
| ALKYD MOLDING COMPOUND, GLASS FIBER REINFORCED | |
| ALUMINA CERAMIC | |
| ALUMINUM TUBING, EXTRUDED - TEMPERED | |
| ALUMINUM, TUBING - DRAWN - FULLY ANNEALED - SEAMLESS | |
| ANTI-STATIC SOLUTION - DILUTE | |
| ANTI-STATIC SOLUTION, CONCENTRATED | |
| BARRIER, ACOUSTICAL, FIBRE BOARD SHIELD, ENGINE COMPARTMENT ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| BEARING, STEEL BACKED - TFE-PB IMPREGNATED BRONZE | |
| BERYLLIUM OXIDE - MOLYBDENUM/MANGANESE METALLIZED - NICKEL PLATED | |
| BRASS STRIP, ARSENICAL | |
| BRAZING FILLER PASTE | |
| BRONZE, PHOSPHOR, SPRING MATERIAL | |
| CABLE CONDUIT, NONMETALLIC-FLAME RETARDANT | |
| CABLE CONDUIT, NONMETALLIC | |
| CABLE, BATTERY, CROSS LINKED POLYETHYLENE JACKET ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| CABLE, BATTERY, CROSS LINKED POLYETHYLENE JACKET | |
| CABLE, LOW TENSION-VINYL INSULATED (105 DEGREES C)-TINNED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| CARBON BRUSH MATERIAL (2000-2500 MICRO OHM X CM SPECIFIC RESISTANCE) | |
| CARBON BRUSH MATERIAL, (2153-2660 MICRO OHM.CM SPECIFIC RESISTANCE) | |
| CERAMIC POWDER - ALUMINUM OXIDE - PLASMA SPRAYED | |
| CERAMIC POWDER, ALUMINUM OXIDE, PLASMA SPRAYED | |
| CHEMICAL INK, CONDUCTOR (THICK FILM CONDUCTING PASTE) | |
| CHEMICAL INK, DIELECTRIC (THICK FILM DIELECTRIC PASTE) | |
| CHEMICAL INK, DIELECTRIC ENCAPSULANT | |
| CHEMICAL INK, RESISTOR (THICK FILM RESISTOR PASTE) | |
| CHEMICAL INK, RESISTOR, (THICK FILM RESISTOR PASTE) | |
| CHLOROSULFONATED POLYETHYLENE, (CSM) RUBBER | |
| COATING, CHROMATE CONVERSION, ALUMINUM | |
| COATING, CONFORMAL - SILICATE | |
| COATING, EMI SHIELDING - NICKEL COATING, EMI SHIELDING - GRAPHITE | |
| COATING, EMI SHIELDING, GRAPHITE ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| COATING, UV CURABLE | |
| COATING/SEALER, EPOXY, UV CURABLE, CONFORMAL, HIGHER VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| COATING/SEALER, EPOXY, UV CURABLE, CONFORMAL, RED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| COATING/SEALER, EPOXY, UV CURABLE, CONFORMAL | |
| Construction Safety & Health Guidelines | |
| COPPER FOIL - FLEXIBLE PRINTED CIRCUIT | |
| COPPER GRAPHITE ELECTRIC MOTOR BRUSH MATERIAL, (250-2500 MICRO OHMS.CM RESISTIVITY) ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| COPPER GRAPHITE ELECTRIC MOTOR BRUSH MATERIAL, (50-190 MICRO OHMS.CM RESISTIVITY) ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| COPPER GRAPHITE, ELECTRIC MOTOR BRUSH MATERIAL, (100-500 MICRO OHMS.CM RESISTIVITY)***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| COPPER GRAPHITE, ELECTRIC MOTOR BRUSH MATERIAL, (170-350 MICRO OHMS.CM RESISTIVITY) ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| COPPER GRAPHITE, ELECTRIC MOTOR BRUSH MATERIAL, (25-190 MICRO OHMS.CM RESISTIVITY) | |
| COPPER WIRE, #0 GAGE, BATTERY CABLE | |
| COPPER WIRE, #00 GAGE (SUPER FLEXIBLE), BATTERY CABLE | |
| COPPER WIRE, #2 GAGE, BATTERY CABLE | |
| COPPER WIRE, BATTERY CABLE - #1 GAGE | |
| COPPER WIRE, SOFT OR ANNEALED ROUND - BARE | |
| COPPER WIRE, SOFT OR ANNEALED ROUND - HEAVY HIGH TEMPERATURE MODIFIED POLYESTER AND POLYAMIDE INSULATED | |
| COPPER WIRE, SOFT OR ANNEALED ROUND - HEAVY HIGH TEMPERATURE POLYESTER OR POLYESTER - IMIDE AND AMIDE- IMIDE INSULATED | |
| COPPER WIRE, SOFT OR ANNEALED ROUND - SINGLE POLYURETHANE INSULATED (SOLDERABLE) | |
| COPPER WIRE, SOFT OR ANNEALED ROUND, HEAVY POLYURETHANE AND NYLON INSULATED, SOLDERABLE | |
| COPPER WIRE, SOFT OR ANNEALED ROUND, SINGLE ESTER-IMIDE INSULATED (SOLDERABLE) | |
| COPPER WIRE, SOFT OR ANNEALED ROUND, SINGLE HIGH TEMPERATURE MODIFIED POLYESTER AND EPOXY CEMENT INSULATED | |
| COPPER WIRE, SOFT OR ANNEALED ROUND, SINGLE HIGH TEMPERATURE MODIFIED POLYESTER AND POLYAMIDE INSULATED | |
| COPPER WIRE, SOFT OR ANNEALED ROUND, SINGLE POLYURETHANE AND NYLON INSULATED, SOLDERABLE | |
| COPPER WIRE, SOFT OR ANNEALED ROUND, TRIPLE POLYURETHANE INSULATED, (SOLDERABLE) | |
| COPPER WIRE, SOFT OR ANNEALED ROUND-TINNED | |
| COPPER WIRE, SOFT ROUND, MODIFIED POLYESTER INSULATION WITH POLYAMIDE-IMIDE OVERCOAT, 200 C | |
| COPPER WIRE, SOFT ROUND, MODIFIED POLYURETHANE INSULATION WITH POLYAMIDE OVERCOAT, SOLDERABLE, 155 \xb0C ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| COPPER WIRE, SOFT ROUND, POLYURETHANE INSULATION WITH POLYAMIDE OVERCOAT, 155 C | |
| CORROSION PROTECTIVE COATING, ZINC PHOSPHATE - CHROMIC ACID SEALED | |
| CTI Fastener Material Guidelines | |
| ELASTOMER, POLYESTER - EXTRUSION GRADE | |
| ELECTROGRAPHITE BRUSH MATERIAL, 2500-6500 MICRO OHM.CM SPECIFIC RESISTANCE | |
| ENAMEL, DECORATIVE - BAKING, EXTERIOR, WET ON WET APPLICATION TO LOWER BODYSIDE AREAS | |
| ENCAPSULANT, SILICONE DIELECTRIC GEL **TO BE USED WITH FORD WSS-M99P1111-A** | |
| ENCAPSULANT, SILICONE DIELECTRIC GEL, THIXOTROPIC | |
| ENCAPSULANT, SILICONE DIELECTRIC GEL | |
| EPDM SPONGE, SOUND DEADENING ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| EPICHLOROHYDRIN RUBBER - FUEL RESISTANT | |
| EPOXY (EP), FILLED MOLDING COMPOUND | |
| EPOXY POWDER, ELECTRICAL INSULATION SPRAY OR FLUIDIZED BED APPLICATION | |
| EPOXY POWDER, ELECTRICAL INSULATION, ELECTROSTATIC FLUIDIZED BED APPLICATION | |
| EPOXY RESIN, POTTING COMPOUND | |
| FLOUROSILICONE RUBBER, 50 DUROMETER "A" HARDNESS | |
| FLUORO ELASTOMER (FKM), ROTATING SHAFT OIL SEAL - LIP TYPE | |
| FLUOROCARBON ELASTOMER | |
| GASKET, ALUMINUM/NITRILE BUTADIENE RUBBER COATED | |
| GASKET, CELLULOSE FIBER/ NITRILE BUTADIENE RUBBER - HARD | |
| GASKET, CORK/RECLAIM RUBBER | |
| GASKET, CROSSLINKED POLYETHYLENE FOAM, CLOSED CELL, HIGHER ELONGATION | |
| GASKET, CROSSLINKED POLYETHYLENE FOAM, CLOSED CELL, LOWER DENSITY | |
| GASKET, CROSSLINKED POLYETHYLENE FOAM, CLOSED CELL | |
| GASKET, NON-ASBESTOS/ NITRILE RUBBER | |
| GASKET, STEEL/NITRILE BUTADIENE RUBBER COATED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| Gear Speed Reducers for Application on Industrial Water Cooling Towers | |
| GREASE, SYNTHETIC, SEMI- FLUID | |
| HEAT TRANSFER COMPOUND, NON-SILICONE | |
| HOSE, EPDM RUBBER - RAYON OR POLYESTER REINFORCED, ENGINE COOLANT RESISTANT LOW COMPRESSION SET | |
| HOSE, MEDIUM PRESSURE REFRIGERANT ACID RESISTANT SLEEVE COVERLESS ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| HOSE, REINFORCED, FLUOROELASTOMER (FKM) RUBBER, OXYGENATED AND OXIDIZED FUEL RESISTANT, IN-TANK HIGH PRESSURE FUEL LINE | |
| IMPREGNATING COMPOUND, FOR SINTERED BEARINGS | |
| INK, ETHYL CELLULOSE, SILK SCREEN | |
| INK, MARKING - FLUID TYPE | |
| INK, MARKING, FLUID TYPE | |
| INK, MARKING | |
| INSULATOR, SILICONE RUBBER COATED GLASS FABRIC, ADHESIVE COATED, ONE SIDE ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| INSULATOR, SILICONE RUBBER COATED GLASS FABRIC, ADHESIVE COATED, ONE SIDE | |
| LABEL, APPLIQUE - PRESSURE SENSITIVE, PLASTIC | |
| LABEL, BAR CODE - EXTERIOR | |
| LABEL, BAR CODE - INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| LABEL, POLYESTER, PRESSURE SENSITIVE | |
| LABEL, PRESSURE SENSITIVE PAPER - POLYESTER OVERLAY | |
| LABEL, PRESSURE SENSITIVE, PAPER | |
| LABEL, PRESSURE SENSITIVE, POLYPROPYLENE, BIAXIALLY ORIENTED FILM | |
| LABEL, PRESSURE SENSITIVE, SEVERE DUTY | |
| LAMINATE PHENOLIC, PAPER BASE - CROSS PLIED | |
| LAMINATE PHENOLIC, PAPER BASE ECONOMY GRADE | |
| LAMINATE, COMPOSITE SUBSTRATE - COPPER CLAD | |
| LAMINATE, COPPER CLAD GLASS FIBER REINFORCED POLYESTER | |
| LAMINATE, COPPER CLAD, FLUSH | |
| LAMINATE, ELECTRICAL INSULATION (.127/.127/.127) ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| LAMINATE, ELECTRICAL INSULATION (.127/.254/.127) ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| LAMINATE, ELECTRICAL INSULATION (0.13/0.05) | |
| LAMINATE, ELECTRICAL INSULATION, (0.08/.191/ .08/.013) | |
| LAMINATE, PHENOLIC - PAPER AND GLASS | |
| Lightning Protection System Guideline | |
| Long Term Storage Procedures for Cooling Towers | |
| LUBRICANT, DRY FILM - FLUOROCARBON | |
| LUBRICANT, DRY FILM, MOS2, CORROSION AND WEAR PROTECTION | |
| LUBRICANT, SILICONE EMULSION, PLASTIC AND RUBBER | |
| LUBRICATING OIL, HIGH TEMPERATURE, P/M IMPREGNATING, THICKENED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| LUBRICATING OIL, HIGH TEMPERATURE, P/M IMPREGNATING | |
| MAGNET, NONMETALLIC BINDER | |
| MAGNET, PERMANENT, THERMOPLASTIC BONDED, NON- ORIENTED | |
| MAGNET, PERMANENT, THERMOPLASTIC BONDED, ORIENTED | |
| MAGNET, PERMANENT | |
| MAGNET, SINTERED CERAMIC FERRITE | |
| METAL COMPOSITE, COPPER CLAD INVAR | |
| METALLIZE, PLASTIC PARTS "3 DIMENSIONAL" ORNAMENTATION (3 COAT SYSTEM) | |
| METALLIZE, PLASTIC PARTS (FIRST SURFACE) | |
| MOLECULAR SIEVE DESICCANT | |
| MYLAR, TRANSFER FILM, HOT STAMPING | |
| NICKEL - CHROMIUM - IRON, ELECTRODE ALLOY | |
| NICKEL WIRE, PTFE INSULATED | |
| NITRILE BUTADIENE RUBBER, HARD CELLULAR COMPOUND - FUEL RESISTANT | |
| NYLON (TYPE 6) COPOLYMER, 20% GLASS - MOLDING COMPOUND | |
| NYLON (TYPE 6) MOLDING COMPOUND, NUCLEATED HEAT STABILIZED | |
| NYLON (TYPE 6), COPOLYMER, HEAT STABILIZED | |
| NYLON (TYPE 6), HEAT STABILIZED | |
| NYLON (TYPE 612), 43% GLASS FIBER REINFORCED - HEAT STABILIZED - BLACK | |
| NYLON (TYPE 612), MOLDING COMPOUND, HEAT RESISTANT | |
| NYLON (TYPE 66) MOLDING COMPOUND, HIGH TEMPERATURE RESISTANT | |
| NYLON (TYPE 66) MOLDING COMPOUND | |
| NYLON (TYPE 66), 43% GLASS FIBER REINFORCED | |
| NYLON (TYPE 66), ENGINE COOLANT RESISTANT - 33% GLASS FIBER REINFORCED, HEAT STABILIZED | |
| NYLON (TYPE 66), GLASS FIBER REINFORCED MOLYBDENUM DISULFIDE FILLED | |
| NYLON 11, BRONZE FILLED - INJECTION MOLDED *** TO BE USED WITH FORD WSS-M99P1111-A *** | |
| OIL, COMPRESSOR- REFRIGERATION | |
| OIL, ELECTRICAL INSULATING | |
| OIL, HYDRAULIC AND LUBRICATING, INHIBITED | |
| OIL, INHIBITED (600), HYDRAULIC AND LUBRICATING | |
| OIL, LUBRICATING - HIGH TEMPERATURE | |
| OIL, PRESERVATIVE LUBRICATING (SAE 5W) | |
| OIL, SILICONE - LUBRICATING | |
| OIL, TURBINE 300 | |
| OXIDE COATING, SURFACE, (BLUE-BLACK FINISH) | |
| PAINT QUALITY, INTERIOR- NON-VISIBLE | |
| PAINT QUALITY, PLASTIC PARTS-DECORATIVE | |
| PAINT, ALUMINUM HEAT RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PAINT, BASECOAT, SOLVENT BASED, LOW BAKE, METALLIC | |
| PAINT, CLEARCOAT, TWO PACK, PLASTIC SUBSTRATES, HIGH FLEXIBLE, EXTERIOR | |
| PAINT, NON METALLIC SOLVENT BORNE, FOR BASECOAT/CLEARCOAT SYSTEM, BAKING, EXTERIOR TOPCOAT ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PAINT, POWDERED - THERMOSETTING EPOXY | |
| PAINT, TWO PACK, PLASTIC SUBSTRATES, HIGH FLEXIBLE, EXTERIOR, PAINTING OF PLASTIC BUMPERS IN BODY COLOR | |
| PAPER, 100% RAG, ELECTRICAL INSULATOR, 0.13 - 0.64 MM | |
| PAPER, CONDENSER - LOW DENSITY - ELECTRICAL GRADE | |
| PAPER, KRAFT, ELECTRICAL INSULATOR | |
| PHENOLIC (PF) 60 % GLASS FIBER/MINERAL, FILLED, ASBESTOS FREE MOLDING COMPOUND | |
| PHENOLIC (PF) MOLDING COMPOUND, FILLED - ASBESTOS FREE ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PHENOLIC (PF) MOLDING COMPOUND, FILLED - ASBESTOS FREE | |
| PHENOLIC (PF) MOLDING COMPOUND, GLASS FIBER REINFORCED | |
| PHENOLIC INJECTION MOLDING COMPOUND, 43% GLASS FIBER REINFORCED | |
| PHENOLIC MOLDING COMPOUND, 40% BONDED E GLAS FIBER REINFORCED | |
| PHENOLIC MOLDING COMPOUND, GLASS FIBER REINFORCED | |
| PHENOLIC, MOLDING COMPOUND | |
| PHENOLIC, NON-ASBESTOS FILLED - TRANSFER MOLDING COMPOUND, FAST MOLDING GRADE | |
| PHOSPHATE COATING, IRON (20 MG) | |
| PHOSPHATE COATING, IRON OR STEEL, PLAIN ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PHOSPHATE COATING, IRON OR STEEL, WAXED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PHOSPHATE COATING, IRON OR STEEL-, OILED | |
| PHOSPHATE COATING, MANGANESE IRON, WEAR RESISTANCE | |
| PHOSPHATE COATING, ZINC, 48 HOUR SALT SPRAY | |
| PHOSPHATE SOLUTION, ZINC PRECLEANER ACTIVATOR, METAL CLEANER PRIOR TO PHOSPHATE OPERATIONS | |
| PHOSPHATE SOLUTION, ZINC, ACCELERATOR ADDITIVE | |
| PHOSPHATE SOLUTION, ZINC, ACCELERATOR | |
| PHOSPHATE SOLUTION, ZINC, ACTIVATING AGENT, LIQUID | |
| PHOSPHATE SOLUTION, ZINC, ACTIVATING AGENT | |
| PHOSPHATE SOLUTION, ZINC, ACTIVATOR, ACTIVATOR FOR PHOSPHATE SOLUTIONS | |
| PHOSPHATE SOLUTION, ZINC, ACTIVATOR, LIQUID | |
| PHOSPHATE SOLUTION, ZINC, ALKALINE CLEANER, METAL CLEANER IN DIP-SPRAY PHOSPHATE COATING EQUIPMENT | |
| PHOSPHATE SOLUTION, ZINC, ALKALINE CLEANER | |
| PHOSPHATE SOLUTION, ZINC, FEED | |
| PHOSPHATE SOLUTION, ZINC, MAKE UP ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PHOSPHATE SOLUTION, ZINC, MAKE UP, FEED MATERIAL FOR PHOSPHATE SYSTEMS ESK-M5B368-A | |
| PHOSPHATE SOLUTION, ZINC, MAKE UP, FOR PRECOATED STEEL, FEED MATERIAL IN PHOSPHATE EQUIPMENTS, REDUCED CONTENT OF ZN | |
| PHOSPHATE SOLUTION, ZINC, MAKE UP | |
| PHOSPHATE SOLUTION, ZINC, MAKE-UP | |
| PHOSPHATE SOLUTION, ZINC, PASSIVATING SOLUTION, ANTI FOAM AGENT | |
| PHOSPHATE SOLUTION, ZINC, PASSIVATING SOLUTION, CHROME FREE | |
| PHOSPHATE SOLUTION, ZINC, PASSIVATING SOLUTION, PH CORRECTION AGENT | |
| PHOSPHATE SOLUTION, ZINC, PASSIVATING SOLUTION, PH REGULATION ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PHOSPHATE SOLUTION, ZINC, PASSIVATING SOLUTION, RESINS IN AQUEOUS SOLUTION | |
| PHOSPHATE SOLUTION, ZINC, PASSIVATING SOLUTION | |
| PHOSPHATE SOLUTION, ZINC, PASSIVATING SOLUTIONS, PH CORRECTION AGENT ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PHOSPHATE SOLUTION, ZINC, PRECLEANER | |
| PHOSPHATE SOLUTION, ZINC, REPLENISHER | |
| PHOSPHATE SOLUTION, ZINC, START UP | |
| PHOSPHATE SOLUTION, ZINC, START-UP, START UP MATERIAL IN PHOSPHATE EQUIPMENTS | |
| PLATING, BRIGHT DECORATIVE-STEEL- EXTERIOR | |
| PLATING, CADMIUM AND ZINC - 24 HOUR SALT SPRAY | |
| PLATING, CADMIUM AND ZINC - 32 HOUR SALT SPRAY | |
| PLATING, CADMIUM AND ZINC - 48 HOUR SALT SPRAY | |
| PLATING, CADMIUM AND ZINC, 96 HOUR SALT SPRAY | |
| PLATING, COPPER | |
| PLATING, MECHANICAL- CADMIUM | |
| PLATING, MECHANICAL-(TIN/CADM IUM) ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PLATING, MECHANICAL-ZINC | |
| PLATING, SILVER | |
| PLATING, ZINC, SUPPLEMENTARY CHROMATE TREATMENT | |
| POLYACRYLIC RUBBER (ACM), LIP SEAL | |
| POLYACRYLIC RUBBER FOR OIL PAN GASKETS | |
| POLYACRYLIC RUBBER FOR VALVE STEM SEALS | |
| POLYACRYLIC RUBBER, HIGH HEAT & OIL | |
| POLYAMIDE (PA) 66, PLASTICIZED - HIGH TEMPERATURE RESISTANT MOLDING COMPOUND | |
| POLYAMIDE 66 (PA66), HEAT STABILIZED IMPROVED TOUGHNESS MOLDING COMPOUND | |
| POLYBUTYLENE TEREPHTHALATE (PBT) MOLDING COMPOUND, 12% MINERAL FILLED | |
| POLYBUTYLENE TEREPHTHALATE (PBT), 30% GLASS FIBER REINFORCED - SELF EXTINGUISHING | |
| POLYBUTYLENE TEREPHTHALATE (PBTP), TI02 FILLED - HIGH LIGHT REFLECTANCE | |
| POLYBUTYLENE TEREPHTHALATE, 17% GLASS FIBER REINFORED - SELF EXTINGUISHING | |
| POLYBUTYLENE TEREPHTHALATE, 30% GLASS FIBER REINFORED - IMPACT MODIFIED - LOW WARPAGE | |
| POLYBUTYLENE TEREPHTHALATE, 40% GLASS/MINERAL REINFORCED | |
| POLYCARBONATE, GENERAL PURPOSE GRADE | |
| POLYESTER FILM | |
| POLYESTER, THERMOPLASTIC- , 15% GLASS FILLED | |
| POLYETHERIMIDE, 20% GLASS FIBER REINFORCED, INJECTION MOLDING COMPOUND | |
| POLYETHYLENE TEREPHTHALATE (PET), 30 % GLASS FIBER REINFORCED, HIGH MELT FLOW RATE MOLDING COMPOUND | |
| POLYETHYLENE TEREPHTHALATE (PET), 30 % GLASS REINFORCED MOLDING COMPOUND, SELF-EXTINGUISHING (SE) ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| POLYETHYLENE TEREPHTHALATE (PET), 30 % GLASS REINFORCED MOLDING COMPOUND | |
| POLYETHYLENE TEREPHTHALATE (PET), 35 % GLASS FIBER/MICA REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| POLYETHYLENE TEREPHTHALATE (PET), 45 % GLASS FIBER REINFORCED MOLDING COMPOUND | |
| POLYETHYLENE TEREPHTHALATE (PET), 45 % GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| POLYOL FOR ENERGY ABSORBING PUR FOAM | |
| POLYOL, COMPONENT A FOR ENERGY ABSORBING FOAM | |
| POLYPHENYLENE ETHER (PPE) , HIGH IMPACT POLYSTYRENE BLEND, 30% GLASS FIBER REINFORCED,, INJECTION MOLDING COMPOUND, ELECTRICAL GRADE | |
| POLYPHENYLENE ETHER + POLYSTYRENE BLEND (PPE +PS), 20% GLASS FIBER REINFORCED INJECTION MOLDING COMPOUND, ELECTRICAL GRADE | |
| POLYPROPYLENE (PP) COPOLYMER, BLOW MOLDING COMPOUND | |
| POLYPROPYLENE (PP) INJECTION MOLDING COMPOUND, 35% GLASS FIBER AND MICA FILLED | |
| POLYPROPYLENE (PP), 42 % TALC AND TiO2 FILLED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| POLYPROPYLENE (PP), 42 % TALC AND TiO2 FILLED, HEAT STABILIZED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| POLYPROPYLENE (PP), COOLING AGENT AND HEAT STABILIZED | |
| POLYPROPYLENE COPOLYMER, HIGH IMPACT RESISTANT | |
| POLYPROPYLENE EXTRUSION COMPOUND, HEAT STABILIZED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| POLYPROPYLENE MOLDING COMPOUND, EXTRA HIGH IMPACT | |
| POLYPROPYLENE MOLDING COMPOUND, HEAT STABILIZED | |
| POLYPROPYLENE, 20% TALC FILLED - HEAT STABILIZED | |
| POLYPROPYLENE, TALC FILLED-, HEAT STABILIZED, INJECTION MOLDING COMPOUND | |
| POLYPROPYLENE/POLYAL LOMER FIBERS, EXTRUDED - FUEL RESISTANT | |
| POLYSULFONE, 10% GLASS FIBER | |
| POLYSULFONE | |
| POLYTETRAFLUOROETHYL ENE, 25% GLASS FILLED | |
| POLYURETHANE (PUR) FOAM - MOULDED | |
| POLYURETHANE (PUR) FOAM, MOLDED - ENERGY ABSORBING - LOW DENSITY - CLOSED CELL, ENERGY ABSORBING FOAM FOR BUMPER SHELLS | |
| POLYURETHANE (PUR) FOAM, MOLDED, RIGID 650 KG/M3 GLASS MAT REINFORCED, 25 % GLASS ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| POLYURETHANE (PUR) FOAM, MOLDED-RIGID 500 KG/M3 | |
| POLYURETHANE (PUR) FOAM, MOULDED, RIGID 650 KG/M3 GLASS MAT REINFORCED, 25 % GLASS | |
| POLYURETHANE (PUR) FOAM, MOULDED | |
| POLYURETHANE (PUR) FOAM, OPEN CELL, FILTER | |
| POLYURETHANE FOAM, LOW DENSITY - SKINNED - FOAM IN PLACE - WITH BIOCIDE ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| POLYURETHANE FOAM, LOW DENSITY-SKINNED-FOAM IN PLACE | |
| POLYURETHANE FOAM, OPEN CELL | |
| POLYURETHANE FOAM, OPEN FINE CELL | |
| POLYURETHANE FOAM, RESTRICTED FLOW - FLEXIBLE FOAMED IN PLACE - WITH ADHESIVE BACKING | |
| POLYURETHANE FOAM, RESTRICTED FLOW \x96 FLEXIBLE DIE CUT - WITH ADHESIVE BACKING ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| POLYURETHANE FOAM, RESTRICTED FLOW \x96 FLEXIBLE DIE CUT - WITHOUT ADHESIVE BACKING ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| POLYURETHANE FOAM, SOUND DEADENING - DIE CUT | |
| POLYURETHANE FOAM, SOUND DEADENING - HEAT FORMED | |
| POLYVINYL CHLORIDE, HOMOPOLYMER AND/OR COPOLYMER, MOLDING COMPOUND | |
| PRECLEANER ADDITIVE | |
| PRIMER, ACRYLIC, SOLVENT BASED | |
| PRINTED CIRCUIT BOARD SUBSTRATE, POLYIMIDE (PI) FILM | |
| PUR FOAM, MOULDED, ENERGY ABSORBING ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PUR FOAM, MOULDED, ENERGY ABSORBING | |
| PVC FILM, PRESSURE SENSITIVE ADHESIVE | |
| PVC MOLDING COMPOUND, COLD AND HEAT RESISTANT | |
| PVC MOULDING COMPOUND COLD AND HEAT RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| Recommended Guidelines for Concrete Restoration and Repairs to Natural and Mechanical Draft Cooling Towers | |
| Recommended Guidelines for Corrosion Protection of Reinforced Concrete Mechanical and Natural Draft Cooling Towers | |
| Recommended Guidelines for Portland Cement Concrete for Mechanical Draft Cooling Towers | |
| RESISTANCE WIRE - ENAMEL INSULATED, (98 CU - 2 NI) | |
| RESISTANCE WIRE, ENAMEL INSULATED (78 CU - 22 NI) ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| RESISTANCE WIRE, ENAMEL INSULATED, (94 CU - 6 NI) ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| RUST PREVENTIVE, BODIED OIL BASE | |
| RUST PREVENTIVE, THIN FILM | |
| RUST PREVENTIVE, WATER DISPLACING - OIL TYPE | |
| SAND -, SILICA - ROUND GRAIN | |
| SCREEN, NYLON, MONOFILAMENT, 132 MICROMETRE MESH OPENING | |
| SCREEN, NYLON, MONOFILAMENT, 275 MICROMETRE MESH OPENING | |
| SCREEN, NYLON, MONOFILAMENT, 350 MICROMETRE MESH OPENING | |
| SCREEN, NYLON, MONOFILAMENT, 355 MICROMETRE MESH OPENING | |
| SCREEN, POLYESTER - MONOFILAMENT | |
| SEAL, NITRILE BUTADIENE RUBBER - REFRIGERANT AND OIL RESISTANT | |
| SEAL, RADIATOR CAP - NBR - ETHYLENE GLYCOL RESISTANT DIE CUT ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| SEAL, RADIATOR CAP - NBR - ETHYLENE GLYCOL RESISTANT MOLDED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| SEAL, RADIATOR CAP - NBR - ETHYLENE GLYCOL RESISTANT, LATHE CUT | |
| SEALANT, SILICONE RUBBER, HEAT RESISTANT, WITH BIOCIDE ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| SEALANT, URETHANE, TWO COMPONENT, ROOM TEMPERATURE CURING | |
| SEALER PVC, PRIMER OVEN CURING, PAINTABLE | |
| SEALER, BUTYL RUBBER - PROFILED - SPOT WELDABLE - HEAT CURING | |
| SEALER, BUTYL RUBBER - SOLVENT FREE | |
| SEALER, BUTYL RUBBER, PROFILED, SPOT WELDABLE, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| SEALER, CHLOROSULFORATED POLYETHYLENE, SOLVENT, RELEASE - FLEXIBLE | |
| SEALER, FOAM IN PLACE - NITROGEN EXPANDING ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| SEALER, LOCKING - ANAEROBIC - MEDIUM STRENGTH - THIXOTROPIC | |
| SEALER, LOCKING - HIGH STRENGTH - HIGH VISCOSITY | |
| SEALER, POLYACRYLIC ESTER - EXPANDING - WELDABLE - EC-COATABLE - HEAT CURING | |
| SEALER, POLYURETHANE, SOLVENT RELEASE, AIR DRYING ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| SEALER, PUMPABLE - HIGH TEMPERATURE - NONSAG - SOLVENT FREE ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| SEALER, PVC, PRIMER OVEN CURING, PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| SEALER, SILICONE RUBBER, TWO COMPONENT - FORM IN PLACE | |
| SEALER, SILICONE RUBBER, TWO COMPONENT | |
| SEALER, SYNTHETIC RESIN BASE - WITH BIOCIDE ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| SEALER, SYNTHETIC RESIN BASE-PRESSURE SENSITIVE REINFORCED- WITH BIOCIDE ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| SEALING COMPOUND, MANIFOLD SYSTEM | |
| SILICONE COATING, CONFORMAL - LOW VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| SILICONE COATING, CONFORMAL - MEDIUM VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| SILICONE COATING, CONFORMAL | |
| SILICONE ELASTOMER, VERY LOW STRENGTH | |
| SILICONE FLUID | |
| SILICONE RUBBER FOR SEALS | |
| SILICONE, HEAT TRANSFER COMPOUND | |
| SLEEVING, COATED GLASS, HIGH TEMPERATURE, STARTING MOTOR INSULATION | |
| SOLDER FLUX, ZINC BROMIDE | |
| SOLDER, 3/97 DIPPING | |
| SOLDER, 5 SN/95 PB, ALLOYING PIG | |
| STEEL, HIGH CARBON, FLAPPER VALVE | |
| Structural Design of FRP Components | |
| TALC, LUBRICANT | |
| TAPE MUSHROOM FASTENER, BACK SIDE SELF ADHESIVE ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| TAPE MUSHROOM FASTENER, BACK SIDE SELF ADHESIVE | |
| TAPE, ACETATE FIBER - TRANSPARENT | |
| TAPE, ADHESIVE - SINGLE SIDE - PVC | |
| TAPE, ADHESIVE - TWO SIDE - ACRYLIC FOAM, EXTERIOR | |
| TAPE, ADHESIVE - TWO SIDE PRESSURE SENSITIVE - E/ VAC - EXTERIOR | |
| TAPE, ADHESIVE - TWO SIDE PRESSURE SENSITIVE - E/VAC - EXTERIOR | |
| TAPE, ADHESIVE - TWO SIDE PRESSURE SENSITIVE - PUR - EXTERIOR | |
| TAPE, ADHESIVE BOTH SIDES - ACRYLIC FOAM, EXTERIOR | |
| TAPE, CELLULOSE - PRESSURE SENSITIVE | |
| TAPE, CREPE PAPER BACKED - PRESSURE SENSITIVE | |
| TAPE, GLASS CLOTH - THERMOSETTING ADHESION | |
| TAPE, GLASS CLOTH, PRESSURE SENSITIVE, THERMOSETTING, ELECTRICAL, 155 C | |
| TAPE, GLASS CLOTH, PRESSURE SENSITIVE, THERMOSETTING, ELECTRICAL, 200 C | |
| TAPE, POLYESTER - PRESSURE SENSITIVE - THERMOSETTING - ELECTRICAL | |
| TAPE, POLYESTER FILM | |
| TAPE, POLYTETRAFLUOROETHYL ENE, ONE SIDE, PRESSURE SENSITIVE | |
| TAPE, PRESSURE SENSITIVE - ACRYLATE ADHESIVE - SINGLE COATED, CLOSED CELL URETHANE FOAM | |
| TAPE, PRESSURE SENSITIVE - CREPED PAPER - BLACK | |
| TAPE, ROPE PAPER AND POLYESTER FILM - PRESSURE SENSITIVE THERMOSETTING, ELECTRICAL | |
| TETRAFLUOROETHYLENE | |
| THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO) BLOW MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO), BLOW MOLDING COMPOUND | |
| THERMOPLASTIC POLYURETHANE ELASTOMER, 20% GLASS FIBER - 67 DUROMETER D HARDNESS | |
| THINNER ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| THINNER, FOR BASECOAT | |
| THINNER, MIXTURE OF MIBK AND DIACETONEALCOHOL, DILUTION OF PAINTS | |
| THINNER | |
| Treatment of Galvanized Cooling Towers to Prevent White Rust | |
| TUBING, FLEXIBLE - SILICONE RUBBER IMPREGNATED GLASS FABRIC | |
| TUBING, PAPER AND ALUMINUM - FLEXIBLE - SPIRAL WOUND | |
| TUBING, POLYOLEFIN- CROSSLINKED-HEAT SHRINKABLE | |
| TUBING, POLYOLEFIN- SELECTIVELY CROSS LINKED HEAT SHRINKABLE | |
| TUBING, POLYVINYL CHLORIDE - VACUUM LINE | |
| TUBING, VINYL \x96 EXTRUDED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| UNSATURATED POLYESTER (UP), GLASS FIBER REINFORCED, BULK MOLDING COMPOUND (BMC) ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| UNSATURATED POLYESTER (UP), GLASS FIBER REINFORCED, BULK MOLDING COMPOUND (BMC) | |
| Variable Frequency Drive Application Guidelines for Cooling Towers | |
| VARNISH, HIGH TEMPERATURE POLYESTER RESIN - HIGH SOLIDS 2 PARTS - ELECTRICAL INSULATING ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| VARNISH, HIGH TEMPERATURE POLYESTER RESIN, HIGH SOLIDS, 2 PARTS, ELECTRICAL INSULATING | |
| VARNISH, MODIFIED POLYESTER "CLASS F" - HI BOND, ELECTRICAL INSULATING | |
| VINYL POWDER, FLUIDIZED BED TYPE | |
| WATER PASTE, POLYOL | |
| WAX, LIQUID - PROTECTIVE | |
| WIRE, ALUMINUM - 0.03% SILICON | |
| WIRE, ALUMINUM, 1.0% SILICON ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| WIRE, BRASS - CONTROLLED RESISTANCE | |
| Wood to Fiberglass Replacement/Repair |
| << Prev | Next >> |