Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
450
500
550
600
650
700
730
740
750
760
770
780
781
782
783
784
785
786
787
788
789
790
791
792
793
800
810
820
830
840
850
900
950
1000
1050
1100
1150
1500
1620
| Product Name | Notes |
|---|---|
| Acceptance tests for steam turbine speed control systems | |
| Acoustics - Measurement of airborne noise emitted by steam turbines and driven machinery | |
| Aerial devices with insulating boom used for live working exceeding 1 kV a.c. | |
| Alkaline secondary cells and batteries - Sealed nickel-cadmium rechargeable monobloc batteries in button cell design | |
| Alkaline secondary cells and batteries Sealed nickel-cadmium rechargeable monobloc batteries in button cell design | |
| Analysis techniques for dependability - Reliability block diagram and boolean methods | |
| Application of Markov techniques | |
| Attachment materials for electronic assembly - Part 1-1: Requirements for soldering fluxes for high-quality interconnections in electronics assembly | |
| Attachment materials for electronic assembly - Part 1-3: Requirements for electronic grade solder alloys and fluxed and non-fluxed solid solders for electronic soldering applications | |
| Attachment materials for electronic assembly Part 1-2: Requirements for soldering pastes for high-quality interconnects in electronics assembly | |
| Attachment materials for electronic assembly Part 1-3: Requirements for electronic grade solder alloys and fluxed and non-fluxed solid solders for electronic soldering applications | |
| Audio, video and audiovisual systems - Domestic Digital Bus (D2B) | |
| Auxiliaries for lamps - Capacitors for use in tubular fluorescent and other discharge lamp circuits - General and safety requirements | |
| Bayonet lampholders | |
| Cables for portable earthing and short-circuiting equipment | |
| Capacitors for power electronics | |
| Capacitors for use in tubular fluorescent and other discharge lamp circuits - Performance requirements | |
| Classification of insulating liquids according to fire point and net calorific value | |
| Classification of insulating liquids | |
| Coatings for loaded printed wire boards (conformal coatings) - Part 1: Definitions, classification and general requirements | |
| Coatings for loaded printed wire boards (conformal coatings) - Part 2: Methods of test | |
| Coatings for loaded printed wire boards (conformal coatings) - Part 3-1: Specifications for individual materials - Coatings for general purpose (Class 1), high reliability (Class 2) and aerospace (Class 3)... | |
| Coaxial communication cables Part 10: Sectional specification for semi-rigid cables with polytetrafluoroethyl ene (PTFE) dielectric | |
| Compact disc video system \x96 12 cm CD-V | |
| Connectors for electrical and electronic equipment - Product requirements Part 3-122: Detail specification for 8-way, shielded, free and fixed connectors for I/O and Gigabit Ethernet applications in harsh environments | |
| Connectors for electronic equipment - Part 2-102: Circular connectors with assessed quality - Detail specification for plugs and jacks for external low voltage power supply | |
| Connectors for electronic equipment - Part 3-112: Rectangular connectors - Detail specification for rectangular connectors with four contacts for high performance serial bus for consumer audio/video equipment | |
| Connectors for electronic equipment - Part 4-100: Printed board connectors with assessed quality - Detail specification for two-part connector modules having a grid of 2,5 mm for printed boards and... | |
| Connectors for electronic equipment - Part 4-108: Printed board connectors with assessed quality - Detail specification for cable-to-board connectors, with a modular pitch of 25 mm and integrated shielding function,... | |
| Connectors for electronic equipment - Part 4-110: Printed board connectors with assessed quality - Detail specification for latched cable connector system having a basic grid of 2,0 mm including full... | |
| Connectors for electronic equipment - Part 4-111: Printed board connectors with assessed quality - Detail specification for two-part power connector modules, for printed boards and backplanes having early mating features,... | |
| Connectors for electronic equipment - Part 4-114: Printed boards connectors - Detail specification for two-part connector with integrated shielding function having a grid of 1 mm x 1,5 mm | |
| Connectors for electronic equipment - Part 4-115: Printed board connectors - Backplane connector for InfiniBand equipment | |
| Connectors for electronic equipment - Part 6: Loose part contacts - Sectional specification | |
| Connectors for electronic equipment - Printed board connectors Part 4-113: Detail specification for two-part connectors having 5 rows with a grid of 2,54 mm for printed boards and backplanes in... | |
| Connectors for electronic equipment - Product requirements - Part 1: Generic specification | |
| Connectors for electronic equipment - Product requirements - Part 3-104: Detail specification for 8-way, shielded free and fixed connectors, for data transmissions with frequencies up to 1 000 MHz | |
| Connectors for electronic equipment - Product requirements - Part 3-106: Rectangular connectors - Detail specification for protective housings for use with 8-way shielded and unshielded connectors for industrial environments incorporating... | |
| Connectors for electronic equipment - Product requirements - Part 7-100: Cable outlet accessories - Detail specification for a metric cable sealing consisting of an integrated part of heavy-duty rectangular or... | |
| Connectors for electronic equipment - Product requirements Part 1: Generic specification | |
| Connectors for electronic equipment - Product requirements Part 2-001: Circular connectors - Blank detail specification | |
| Connectors for electronic equipment - Product requirements Part 2-101: Circular connectors - Detail specification for M12 connectors with screw-locking | |
| Connectors for electronic equipment - Product requirements Part 2-104: Circular connectors - Detail specification for circular connectors with M8 screw-locking or snap-locking | |
| Connectors for electronic equipment - Product requirements Part 2-105: Circular connectors - Detail specification for M5 connectors with screw-locking | |
| Connectors for electronic equipment - Product requirements Part 2-106: Circular connectors - Detail specification for connectors M 16 x 0,75 with screw-locking and degree of protection IP40 or IP65/67 | |
| Connectors for electronic equipment - Product requirements Part 2-107: Detail specification for circular hybrid connectors M12 with electrical and fibre-optic contacts with screw locking | |
| Connectors for electronic equipment - Product requirements Part 2-109: Circular connectors - Detail specification for connectors with M 12 x 1 screw-locking, for data transmissions with frequencies up to 500... | |
| Connectors for electronic equipment - Product requirements Part 2-113: Circular connectors - Detail specification for connectors with M12 screw locking with power and signal contacts for data transmission with up... | |
| Connectors for electronic equipment - Product requirements Part 2: Sectional specification for circular connectors | |
| Connectors for electronic equipment - Product requirements Part 3-001: Rectangular connectors - Blank detail specification | |
| Connectors for electronic equipment - Product requirements Part 3-110: Detail specification for shielded, free and fixed connectors for data transmission with frequencies up to 1 000 MHz | |
| Connectors for electronic equipment - Product requirements Part 3-114: Rectangular connectors - Detail specification for protective housings for use with 8-way shielded and unshielded connectors for frequencies up to 600... | |
| Connectors for electronic equipment - Product requirements Part 3-115: Rectangular connectors - Detail specification for protective housings for use with 8-way shielded and unshielded connectors for frequencies up to 600... | |
| Connectors for electronic equipment - Product requirements Part 3-116: Rectangular connectors - Protective housings for use with 8way shielded and unshielded connectors for frequencies up to 600 MHz for industrial... | |
| Connectors for electronic equipment - Product requirements Part 3-117: Rectangular connectors - Detail specification for protective housings for use with 8-way shielded and unshielded connectors for industrial environments incorporating the... | |
| Connectors for electronic equipment - Product requirements Part 3-118: Rectangular connectors - Detail specification for a 4 pole + PE power connector with push-pull coupling | |
| Connectors for electronic equipment - Product requirements Part 3-120: Rectangular connectors - Detail specification for rewirable power connectors with snap locking for rated voltage of 250 V d.c. and rated... | |
| Connectors for electronic equipment - Product requirements Part 3: Rectangular connectors - Sectional specification | |
| Connectors for electronic equipment - Product requirements Part 4-116: Printed board connectors - Detail specification for a high-speed two part connector with integrated shielding function | |
| Connectors for electronic equipment Part 3-103: Rectangular connectors - Detail specification for single row connectors with non-removable ribbon cable contacts on 1,25 mm pitch used for high speed serial data... | |
| Connectors for electronic equipment Part 4-101: Printed board connectors with assessed quality - Detail specification for two-part connector modules, having a basic grid of 2,0 mm for printed boards and... | |
| Connectors for electronic equipment Part 4-107: Printed board connectors with assessed quality - Detail specification for shielded two-part connectors having a basic grid of 2,0 mm, fixed part with solder... | |
| Connectors for electronic equipment Part 6: Loose part contacts - Sectional specification | |
| Connectors for use in d.c. and low-frequency analogue and digital high speed data applications - Part 4-103: Printed board connectors with assessed quality - Detail specification for two-part connectors with... | |
| Connectors for use in d.c., low frequency analogue and digital high speed data applications - Part 4-104: Printed board connectors with assessed quality - Detail specification for two-part modular connectors,... | |
| Connectors for use in d.c., low-frequency analogue and digital high speed data applications - Part 7: Cable outlet accessories with assessed quality, including qualification and capability approval - Sectional specification... | |
| Connectors for use in d.c., low-frequency analogue and digital high speed data applications Part 3-100: Rectangular connectors with assessed quality - Detail specification for a range of shielded connectors with... | |
| Connectors with assessed quality, for use in d.c. low-frequency analogue and in digital high-speed data applications - Part 3: Rectangular connectors - Section 101: Detail specification for a range of... | |
| Connectors with assessed quality, for use in d.c. low-frequency analogue and in digital high-speed data applications Part 3: Rectangular connectors Section 101: Detail specification for a range of shielded connectors... | |
| Connectors with assessed quality, for use in d.c., low frequency analogue and in digital high speed data applications - Part 4: Printed board connectors - Section 102: Detail specification for... | |
| Connectors with assessed quality, for use in d.c., low frequency analogue and in digital high-speed data applications - Part 4: Printed board connectors - Section 105 : Detail specification for... | |
| Connectors with assessed quality, for use in d.c., low frequency analogue and in digital high-speed data applications - Part 4: Sectional specification \x96 Printed board connectors | |
| Connectors with assessed quality, for use in d.c., low-frequency analogue and in digital high speed data applications - Part 4: Printed board connectors - Section 001: Blank detail specification | |
| Connettori per apparecchiature elettroniche - Parte 2-103: Connettori circolari - Specifica di dettaglio per un insieme di connettori multipolari (tipo 'XLR') | |
| Connettori per apparecchiature elettroniche - Parte 7-001: Accessori di uscita per cavo - Specifica di dettaglio in bianco | |
| D.C. or A.C. supplied electronic step-down convertors for filament lamps - Performance requirements | |
| Decca navigator system: Receivers for ships - Minimum performance standards Methods of testing and required test results | |
| Design review | |
| Determination of heats and temperatures of melting and crystallization of electrical insulating materials by differential scanning calorimetry | |
| Digital audio tape cassette system (DAT) - Part 1: Dimensions and characteristics | |
| Digital audio tape cassette system (DAT) Part 2: DAT calibration tape | |
| Digital audio tape cassette system (DAT) Part 3: DAT tape properties | |
| Digital audio tape cassette system (DAT) Part 5: DAT for professional use | |
| Digital audio tape cassette system (DAT) Part 6: Serial copy management system | |
| Digital audio tape recorder reel to reel system, using 6,3 mm magnetic tape, for professional use - Part 1: General requirements | |
| Digital audio tape recorder reel to reel system, using 6,3 mm magnetic tape, for professional use - Part 2: Format A | |
| Digital audio tape recorder reel to reel system, using 6,3 mm magnetic tape, for professional use Part 3: Format B | |
| Digital audio tape recorder reel-to-reel system, using 6,3 mm magnetic tape, for professional use - Part 4: Magnetic tape properties: definitions and methods of measurement | |
| Digital audio tape recorder reel-to-reel system, using 6,3 mm magnetic tape, for professional use - Part 5: Reels | |
| Dimensions of metal-sheathed thermometer elements | |
| Electrical and electronic measuring equipment - Documentation | |
| Electrical insulating materials - Methods of test for the determination of the glass transition temperature | |
| Electrical measuring instruments - X-t recorders - Part 1: Definitions and requirements | |
| Electrical measuring instruments - X-Y recorders | |
| Electrical measuring instruments \x96 X-t recorders - Part 1: Definitions and requirements | |
| Electrical measuring instruments \x96 X-t recorders - Part 2: Recommended additional test methods | |
| Electroacoustics - Instruments for the measurement of sound intensity - Measurement with pairs of pressure sensing microphones | |
| Electroacoustics - Measurement microphones Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique | |
| Electroacoustics - Measurement microphones Part 2: Primary method for the pressure calibration of laboratory standard microphones by the reciprocity technique | |
| Electroacoustics - Random-incidence and diffuse-field calibration of sound level meters | |
| Electromagnetic compatibility (EMC) - Part 4-34: Testing and measurement techniques - Voltage dips, short interruptions and voltage variations immunity tests for equipment with input current more than 16 A per... | |
| Electromagnetic Compatibility (EMC) - Part 4-5: Testing and measurement techniques - Surge immunity test | |
| Electromagnetic compatibility (EMC) - Part 4-7: Testing and measurement techniques - General guide on harmonics and interharmonics measurements and instrumentation, for power supply systems and equipment connected thereto | |
| Electromagnetic compatibility (EMC) - Part 4-9: Testing and measurement techniques - Pulse magnetic field immunity test | |
| Electromagnetic compatibility (EMC) - Part 4: Testing and measurements techniques - Section 9: Pulse magnetic field immunity test \x96 Basic EMC Publication | |
| Electromagnetic compatibility (EMC) - Part 5-7: Installation and mitigation guidelines - Degrees of protection by enclosures against electromagnetic disturbances (EM code) | |
| Electromagnetic compatibility (EMC) - Part 5: Installation and mitigation guidelines - Section 5: Specification of protective devices for HEMP conducted disturbances Basic EMC Publication | |
| Electromagnetic compatibility (EMC) - Part 6-1: Generic standards - Immunity for residential, commercial and light-industrial environments | |
| Electromagnetic compatibility (EMC) - Part 6-2: Generic standards - Immunity for industrial environments | |
| Electromagnetic compatibility (EMC) - Part 6-3: Generic standards - Emission standard for residential, commercial and light-industrial environments | |
| Electromagnetic compatibility (EMC) - Part 6-4: Generic standards - Emission standard for industrial environments | |
| Electromagnetic Compatibility (EMC) Part 4-31: Testing and measurement techniques - AC mains ports broadband conducted disturbance immunity test | |
| Electromagnetic compatibility (EMC) Part 4-34: Testing and measurement techniques - Voltage dips, short interruptions and voltage variations immunity tests for equipment with input current more than 16 A per phase... | |
| Electromagnetic Compatibility (EMC) Part 4-39: Testing and measurement techniques - Radiated fields in close proximity - Immunity test | |
| Electromagnetic compatibility (EMC) Part 4-3: Testing and measurement techniques - Radiated, radio-frequency, electromagnetic field immunity test - Interpretation Sheet 1 | |
| Electromagnetic compatibility (EMC) Part 4-3: Testing and measurement techniques - Radiated, radio-frequency, electromagnetic field immunity test | |
| Electromagnetic compatibility (EMC) Part 4-3: Testing and measurement techniques - Radiated, radiofrequency, electromagnetic field immunity test - aggiunge alla Norma di base un'appendice che tratta la taratura dei sensori di... | |
| Electromagnetic compatibility (EMC) Part 4-4: Testing and measurement techniques - Electrical fast transient/burst immunity test | |
| Electromagnetic compatibility (EMC) Part 4-5: Testing and measurement techniques - Surge immunity test | |
| Electromagnetic compatibility (EMC) Part 4-6: Testing and measurement techniques - Immunity to conducted disturbances, induced by radio-frequency fields | |
| Electromagnetic compatibility (EMC) Part 4-7: Testing and measurement techniques - General guide on harmonics and interharmonics measurements and instrumentation, for power supply systems and equipment connected thereto | |
| Electromagnetic compatibility (EMC) Part 4-8: Testing and measurement techniques - Power frequency magnetic field immunity test | |
| Electromagnetic compatibility (EMC) Part 6-3: Generic standards - Emission standard for residential, commercial and light-industrial environments | |
| Electromagnetic compatibility (EMC) Part 6-4: Generic standards - Emission standard for industrial environments | |
| Electromagnetic compatibility (EMC) Part 6-5: Generic standards - Immunity for equipment used in power station and substation environment | |
| Electromagnetic compatibility (EMC) Part 6-7: Generic standards - Immunity requirements for equipment intended to perform functions in a safety-related system (functional safety) in industrial locations | |
| Electromechanical contactors for household and similar purposes | |
| Electromechanical equipment guide for small hydroelectric installations | |
| Electromechanical switches for use in electrical and electronic equipment - Part 1: Generic specification | |
| Expression of performance of sample handling systems for process analyzers | |
| Fault tree analysis (FTA) | |
| Fibre optic interconnecting devices and passive components - Mechanical splices and fusion splice protectors for optical fibres and cables Part 1: Generic specification | |
| Filters for the measurement of audible sound in the presence of ultrasound | |
| General purpose lead-acid batteries (valve-regulated types) Part 1: General requirements, functional characteristics - Methods of test | |
| General purpose lead-acid batteries (valve-regulated types) Part 2: Dimensions, terminals and marking | |
| Glass and glass polyester fibre woven tapes - Part 3: Specifications for individual materials - Sheet 1: Type 1, 2 and 3 tapes | |
| Global maritime distress and safety system (GMDSS) Part 14: AIS Search And Rescue Transmitter (AIS-SART) - Operational and performance requirements, methods of testing and required test results | |
| Global maritime distress and safety system (GMDSS) Part 1: Radar transponder - Marine search and rescue (SART) Operational and performance requirements, methods of testing and required test results | |
| Helical-scan digital component video cassette recording system using 19 mm magnetic tape (format D-1) | |
| Helical-scan digital composite video cassette recording system using 19 mm magnetic tape, format D2 (NTSC, PAL, PAL-M) | |
| Helical-scan video tape cassette system using 12,65 mm (0,5 in) magnetic tape on type VHS - Compact VHS video cassette | |
| Helican-scan video tape cassette using 12,65 mm (0,5 in) magnetic tape - Type M2 | |
| High-voltage alternating current circuit-breakers - Guide for seismic qualification of high voltage alternating current circuit-breakers | |
| High-voltage test techiniques for low-voltage equipment - Part 2: Test equipment | |
| High-voltage test techniques for low voltage equipment - Definitions, test and procedure requirements, test equipment | |
| High-voltage test techniques for low-voltage equipment - Part 1: Definitions, test and procedure requirements | |
| Industrial communication networks - Fieldbus specifications - Part 3-11: Data-link layer service definition - Type 11 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-16: Data-link layer service definition - Type 16 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-17: Data-link layer service definition - Type 17 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-18: Data-link layer service definition - Type 18 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-3: Data-link layer service definition - Type 3 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-4: Data-link layer service definition - Type 4 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-7: Data-link layer service definition -Type 7 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-8: Data-link layer service definition - Type 8 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-2: Application layer service definition - Type 2 elements | |
| Industrial communication networks - Fieldbus specifications Part 1: Overview and guidance for the IEC 61158 and IEC 61784 series | |
| Industrial communication networks - Fieldbus specifications Part 2: Physical layer specification and service definition | |
| Industrial communication networks - Fieldbus specifications Part 3-12: Data-link layer service definition - Type 12 elements | |
| Industrial communication networks - Fieldbus specifications Part 3-13: Data link layer service definition - Type 13 elements | |
| Industrial communication networks - Fieldbus specifications Part 3-14: Data-link layer service definition - Type 14 elements | |
| Industrial communication networks - Fieldbus specifications Part 3-19: Data-link layer service definition - Type 19 elements | |
| Industrial communication networks - Fieldbus specifications Part 3-1: Data-link layer service definition - Type 1 elements | |
| Industrial communication networks - Fieldbus specifications Part 3-20: Data-link layer service definition - Type 20 elements | |
| Industrial communication networks - Fieldbus specifications Part 3-21: Data-link layer service definition - Type 21 elements | |
| Industrial communication networks - Fieldbus specifications Part 3-22: Data-link layer service definition - Type 22 elements | |
| Industrial communication networks - Fieldbus specifications Part 3-24: Data-link layer service definition - Type 24 elements | |
| Industrial communication networks - Fieldbus specifications Part 3-2: Data-link layer service definition - Type 2 elements | |
| Industrial communication networks - Fieldbus specifications Part 4-11: Data-link layer protocol specification - Type 11 elements | |
| Industrial communication networks - Fieldbus specifications Part 4-12: Data-link layer protocol specification - Type 12 elements | |
| Industrial communication networks - Fieldbus specifications Part 4-13: Data-link layer protocol specification - Type 13 elements | |
| Industrial communication networks - Fieldbus specifications Part 4-14: Data-link layer protocol specification - Type 14 elements | |
| Industrial communication networks - Fieldbus specifications Part 4-16: Data-link layer protocol specification - Type 16 elements | |
| Industrial communication networks - Fieldbus specifications Part 4-17: Data-link layer protocol specification - Type 17 elements | |
| Industrial communication networks - Fieldbus specifications Part 4-18: Data-link layer protocol specification - Type 18 elements | |
| Industrial communication networks - Fieldbus specifications Part 4-19: Data-link layer protocol specification - Type 19 elements | |
| Industrial communication networks - Fieldbus specifications Part 4-1: Data-link layer protocol specification - Type 1 elements | |
| Industrial communication networks - Fieldbus specifications Part 4-20: Data-link layer protocol specification - Type 20 elements | |
| Industrial communication networks - Fieldbus specifications Part 4-21: Data-link layer protocol specification - Type 21 elements | |
| Industrial communication networks - Fieldbus specifications Part 4-22: Data-link layer protocol specification - Type 22 elements | |
| Industrial communication networks - Fieldbus specifications Part 4-24: Data-link layer protocol specification - Type 24 elements | |
| Industrial communication networks - Fieldbus specifications Part 4-2: Data-link layer protocol specification - Type 2 elements | |
| Industrial communication networks - Fieldbus specifications Part 4-3: Data-link layer protocol specification - Type 3 elements | |
| Industrial communication networks - Fieldbus specifications Part 4-4: Data-link layer protocol specification - Type 4 elements | |
| Industrial communication networks - Fieldbus specifications Part 4-7: Data-link layer protocol specification - Type 7 elements | |
| Industrial communication networks - Fieldbus specifications Part 4-8: Data-link layer protocol specification - Type 8 elements | |
| Industrial communication networks - Fieldbus specifications Part 5-10: Application layer service definition - Type 10 elements | |
| Industrial communication networks - Fieldbus specifications Part 5-11: Application layer service definition - Type 11 elements | |
| Industrial communication networks - Fieldbus specifications Part 5-12: Application layer service definition - Type 12 elements | |
| Industrial communication networks - Fieldbus specifications Part 5-13: Application layer service definition - Type 13 elements | |
| Industrial communication networks - Fieldbus specifications Part 5-14: Application layer service definition - Type 14 elements | |
| Industrial communication networks - Fieldbus specifications Part 5-15: Application layer service definition - Type 15 elements | |
| Industrial communication networks - Fieldbus specifications Part 5-16: Application layer service definition - Type 16 elements | |
| Industrial communication networks - Fieldbus specifications Part 5-17: Application layer service definition - Type 17 elements | |
| Industrial communication networks - Fieldbus specifications Part 5-18: Application layer service definition - Type 18 elements | |
| Industrial communication networks - Fieldbus specifications Part 5-19: Application layer service definition - Type 19 elements | |
| Industrial communication networks - Fieldbus specifications Part 5-20: Application layer service definition - Type 20 elements | |
| Industrial communication networks - Fieldbus specifications Part 5-21: Application layer service definition - Type 21 elements | |
| Industrial communication networks - Fieldbus specifications Part 5-22: Application layer service definition - Type 22 elements | |
| Industrial communication networks - Fieldbus specifications Part 5-23: Application layer service definition - Type 23 elements | |
| Industrial communication networks - Fieldbus specifications Part 5-24: Application layer service definition - Type-24 elements | |
| Industrial communication networks - Fieldbus specifications Part 5-3: Application layer service definition - Type 3 elements | |
| Industrial communication networks - Fieldbus specifications Part 5-4: Application layer service definition - Type 4 elements | |
| Industrial communication networks - Fieldbus specifications Part 5-5: Application layer service definition - Type 5 elements | |
| Industrial communication networks - Fieldbus specifications Part 5-7: Application layer service definition - Type 7 elements | |
| Industrial communication networks - Fieldbus specifications Part 5-8: Application layer service definition - Type 8 elements | |
| Industrial communication networks - Fieldbus specifications Part 5-9: Application layer service definition - Type 9 elements | |
| Industrial communication networks - Fieldbus specifications Part 6-10: Application layer protocol specification - Type 10 elements | |
| Industrial communication networks - Fieldbus specifications Part 6-11: Application layer protocol specification - Type 11 elements | |
| Industrial communication networks - Fieldbus specifications Part 6-12: Application layer protocol specification - Type 12 elements | |
| Industrial communication networks - Fieldbus specifications Part 6-13: Application layer protocol specification - Type 13 elements | |
| Industrial communication networks - Fieldbus specifications Part 6-14: Application layer protocol specification - Type 14 elements | |
| Industrial communication networks - Fieldbus specifications Part 6-15: Application layer protocol specification - Type 15 elements | |
| Industrial communication networks - Fieldbus specifications Part 6-16: Application layer protocol specification - Type 16 elements | |
| Industrial communication networks - Fieldbus specifications Part 6-17: Application layer protocol specification - Type 17 elements | |
| Industrial communication networks - Fieldbus specifications Part 6-18: Application layer protocol specification - Type 18 elements | |
| Industrial communication networks - Fieldbus specifications Part 6-19: Application layer protocol specification - Type 19 elements | |
| Industrial communication networks - Fieldbus specifications Part 6-20: Application layer protocol specification - Type 20 elements | |
| Industrial communication networks - Fieldbus specifications Part 6-21: Application layer protocol specification - Type 21 elements | |
| Industrial communication networks - Fieldbus specifications Part 6-22: Application layer protocol specification - Type 22 elements | |
| Industrial communication networks - Fieldbus specifications Part 6-23: Application layer protocol specification - Type 23 elements | |
| Industrial communication networks - Fieldbus specifications Part 6-24: Application layer protocol specification - Type-24 Elements | |
| Industrial communication networks - Fieldbus specifications Part 6-2: Application layer protocol specification - Type 2 elements | |
| Industrial communication networks - Fieldbus specifications Part 6-3: Application layer protocol specification - Type 3 elements | |
| Industrial communication networks - Fieldbus specifications Part 6-4: Application layer protocol specification - Type 4 elements | |
| Industrial communication networks - Fieldbus specifications Part 6-5: Application layer protocol specification - Type 5 elements | |
| Industrial communication networks - Fieldbus specifications Part 6-7: Application layer protocol specification - Type 7 elements | |
| Industrial communication networks - Fieldbus specifications Part 6-8: Application layer protocol specification - Type 8 elements | |
| Industrial communication networks - Fieldbus specifications Part 6-9: Application layer protocol specification - Type 9 elements | |
| Industrial process measurement and control - Evaluation of system properties for the purpose of system assessment - Part 4: Assessment of system performance | |
| Industrial process measurement and control - Evaluation of system properties for the purpose of system assessment - Part 7: Assessment of system safety | |
| Industrial systems, installations and equipment and industrial products Designation of signals | |
| Industrial systems, installations and equipment and industrial products, designation of signals Part 1: Basic rules | |
| Industrial-process control systems - Instruments with analogue inputs and two - or multi-state outputs - Part 1: Methods of evaluating performance | |
| Industrial-process control systems - Instruments with analogue inputs and two- or multi-state outputs Part 2: Guidance for inspection and routine testing | |
| Industrial-process measurement and control - Evaluation of system assessment - Part 1: General considerations and methodology | |
| Industrial-process measurement and control - Evaluation of system properties for the purpose of system assessment - Part 3: Assessment of system functionality | |
| Industrial-process measurement and control - Evaluation of system properties for the purpose of system assessment - Part 5: Assessment of system dependability | |
| Industrial-process measurement and control - Evaluation of system properties for the purpose of system assessment - Part 6: Assessment of system operability | |
| Industrial-process measurement and control - Evaluation of system properties for the purpose of system assessment - Part 8: Assessment of non-task-related system properties | |
| Industrial-process measurement and control Evaluation of system properties for the purpose of system assessment - Part 2: Assessment methodology | |
| Instruments and software used for measurement in high-voltage and highcurrent tests Part 2: Requirements for software for tests with impulse voltages and currents | |
| Instruments and software used for measurements in high-voltage impulse tests - Part 1: Requirements for instruments | |
| Insulators for overhead lines - Composite suspension and tension insulators for a.c. systems with a nominal voltage greater than 1 000 V - Definitions, test methods and acceptance criteria | |
| Laminated core packages for transformers and inductors for use in telecommunication and electronic equipment Part 2: Electrical characteristics for cores using YEE 2 laminations | |
| Laminated core packages for transformers and inductors used in telecommunication and electronic equipment Part 1: Dimensions | |
| Live working - Electrical insulating blankets | |
| Live working - Electrical insulating matting | |
| Loran-C receivers for ships - Minimum performance standards Methods of testing and required test results | |
| Magnetic oxide cores (ETD-cores) intended for use in power supply applications - Dimensions | |
| Maritime navigation and radiocommunication equipment and system Global Navigation Satellite Systems (GNSS) - Part 1: Global Positioning System (GPS) - Receiver equipment - Performance standards, methods of testing and required... | |
| Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 2: Single talker and multiple listeners, high-speed transmission | |
| Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 400: Multiple talkers and multiple listeners - Ship systems interconnection - Introduction and general principles | |
| Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 401: Multiple talkers and multiple listeners - Ship systems interconnection - Application profile | |
| Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 410: Multiple talkers and multiple listeners - Ship systems interconnection - Transport profile requirements and basic transport profile... | |
| Maritime navigation and radiocommunication equipment and systems - Digital interfaces Part 1: Single talker and multiple listeners | |
| Maritime navigation and radiocommunication equipment and systems - Digital interfaces Part 3: Serial data instrument network | |
| Maritime navigation and radiocommunication equipment and systems - Digital interfaces Part 420: Multiple talkers and multiple listeners - Ship systems interconnection Companion standard requirements and basic companion standards | |
| Maritime navigation and radiocommunication equipment and systems - Digital interfaces Part 450: Multiple talkers and multiple listeners - Ethernet interconnection | |
| Maritime navigation and radiocommunication equipment and systems - Digital interfaces Part 460: Multiple talkers and multiple listeners - Ethernet interconnection - Safety and security | |
| Maritime navigation and radiocommunication equipment and systems - Global navigation satellite systems (GNSS) Part 3: Galileo receiver equipment - Performance requirements, methods of testing and required test results | |
| Maritime navigation and radiocommunication equipment and systems Digital interfaces - Part 402: Multiple talkers and multiple listeners - Ship systems interconnections - Documentation and test requirements | |
| Maritime navigation and radiocommunication equipment and systems Digital interfaces Part 3: Serial data instrument network | |
| Maritime navigation and radiocommunication equipment and systems Electronic chart display and information system (ECDIS) - Operational and performance requirements, methods of testing and required test results | |
| Maritime navigation and radiocommunication equipment and systems Global navigation satellite systems (GNSS) - Part 4: Shipborne DGPS and DGLONASS maritime radio beacon receiver equipment - Performance requirements, methods of testing... | |
| Maritime navigation and radiocommunication equipment and systems Global navigation satellite systems (GNSS) Part 2: Global navigation satellite system (GLONASS) - Receiver equipment Performance standards, methods of testing and required test... | |
| Maritime navigation and radiocommunication equipment and systems Marine speed and distance measuring equipment (SDME) - Performance requirements - Methods of testing and required test results | |
| Measurement microphones - Part 1: Specifications for laboratory standard microphones | |
| Measurement microphones - Part 3: Primary method for free-field calibration of laboratory standard microphones by the reciprocity technique | |
| Measurement microphones - Part 4: Specifications for working standard microphones | |
| Measurement microphones - Part 5: Methods for pressure calibration of working standard microphones by comparison | |
| Measurement microphones - Part 6: Electrostatic actuators for determination of frequency response | |
| Measurement microphones Part 8: Methods for free-field calibration of working standard microphones by comparison | |
| Measurement of smoke density of cables burning under defined conditions - Part 1: Test apparatus | |
| Measurement of smoke density of cables burning under defined conditions - Part 2: Test procedure and requirements | |
| Measurement of smoke density of cables burning under defined conditions Part 1: Test apparatus | |
| Measurement of smoke density of cables burning under defined conditions Part 2: Test procedure and requirements | |
| Metal halide lamps - Performance specification | |
| Methods for evaluating the low temperature flow properties of mineral insulating oils after ageing | |
| Methods of measurement on receivers for satellite broadcast transmissions in the 12 GHz band - Part 1: Radio-frequency measurements on outdoor units | |
| Methods of measurement on receivers for satellite broadcast transmissions in the 12 GHz band - Part 2: Electrical measurements on DBS tuner units | |
| Methods of measurement on receivers for satellite broadcast transmissions in the 12 GHz band - Part 3: Electrical measurements of overall performance of receiver systems comprising an outdoor unit and... | |
| Methods of measurement on receivers for satellite broadcast transmissions in the 12 GHz band - Part 5: Electrical measurements on decoder units for MAC/Packet systems | |
| Methods of measurement on receiving antennas for satellite broadcast transmission in the 11/12 GHz band - Part 2: Mechanical and environmental tests on individual and collective receiving antennas | |
| Methods of measuring the characteristics of reproducing equipment for digital audio compact discs | |
| Mineral oil-filled electrical equipment - Application of dissolved gas analysis (DGA) to factory tests on electrical equipment | |
| Non-broadcast video tape recorders - Methods of measurement - Part 2: Video characteristics chrominance SECAM | |
| Non-broadcast video tape recorders - Methods of measurement - Part 4: Calibration tape (NTSC/PAL/SECAM) | |
| Non-broadcast video tape recorders - Methods of measurement - Part 5: High-band video tape recorders, including those equipped with Y/C video connectors (NTSC/PAL) | |
| Non-broadcast video tape recorders - Methods of measurements - Part 1: General video (NTSC/PAL) and audio (longitudinal) characteristics | |
| Non-broadcast videotape recorders - Methods of measurement - Part 3: Audio characteristics for FM recording | |
| Non-impregnated densified laminated wood for electrical purposes - Part 1: Definitions, designation and general requirements | |
| Non-impregnated densified laminated wood for electrical purposes - Part 3: Specifications for individual materials - Sheet 2: Rings produced from beech veneer | |
| Non-impregnated densified laminated wood for electrical purposes - Part 3: Specifications for individual materials - Sheets 1: Sheets produced from beech veneer | |
| Opportunity-charging of lead-acid traction batteries | |
| Overvoltage protection for photovoltaic (PV) power generating systems - Guide | |
| Polyester fibre woven tapes - Part 3: Specifications for individual materials - Sheet 1: Tapes woven on conventional or shuttleless looms | |
| Power and energy measuring detectors, instruments and equipment for laser radiation | |
| Preparation of documents used in electrotechnology - Part 1: Rules | |
| Printed board assemblies - Part 3: Sectional specification - Requirements for through-hole mount soldered assemblies | |
| Printed board assemblies - Part 4: Sectional specification - Requirements for terminal soldered assemblies | |
| Printed board assemblies Part 1: Generic specification - Requirements for soldered electrical and electronic assemblies using surface mount and related assembly technologies | |
| Printed board assemblies Part 2: Sectional specification - Requirements for surface mount soldered assemblies | |
| Printed board assemblies Part 6: Evaluation criteria for voids in soldered joints of BGA and LGA and measurement method | |
| Printed board assembly products - Manufacturing description data and transfer methodology Part 2-2: Sectional requirements for implementation of printed board fabrication data description | |
| Printed boards and printed board assemblies - Design and use - - Part 5-3: Attachment (land/joint) considerations - Components with gull-wing leads on two sides | |
| Printed boards and printed board assemblies - Design and use - Part 1-2: Generic requirements - Controlled impedance | |
| Printed boards and printed board assemblies - Design and use - Part 5-1: Attachment (land/joint) considerations - Generic requirements | |
| Printed boards and printed board assemblies - Design and use - Part 5-2: Attachment (land/joint) considerations - Discrete components | |
| Printed boards and printed board assemblies - Design and use - Part 5-4: Attachment (land/joint) considerations - Components with J leads on two sides | |
| Printed boards and printed board assemblies - Design and use - Part 5-5: Attachment (land/joint) considerations - Components with gull-wing leads on four sides | |
| Printed boards and printed board assemblies - Design and use - Part 7: Electronic component zero orientation for CAD library construction | |
| Printed boards and printed board assemblies - Design and use Part 1-1: Generic requirements - Flatness considerations for electronic assemblies | |
| Printed boards and printed board assemblies - Design and use Part 1-2: Generic requirements - Controlled impedance | |
| Printed boards and printed board assemblies - Design and use Part 5-8: Attachment (land/joint) considerations - Area array components (BGA, FBGA, CGA, LGA) | |
| Printed boards and printed boards assemblies - Design and use - Part 5-6: Attachment (land/joint) considerations - Chip carriers with J-leads on four sides | |
| Programmable controllers - Part 1: General information | |
| Programmable controllers - Part 5: Communications | |
| Programmable controllers - Part 7: Fuzzy control programming | |
| Programmable controllers Part 2: Equipment requirements and tests | |
| Programmable controllers Part 3: Programming languages | |
| Programmable controllers Part 6: Functional safety | |
| Programmable controllers Part 9: Single-drop digital communication interface for small sensors and actuators (SDCI) | |
| Programmes for reliability growth | |
| Protection against electric shock - Common aspects for installation and equipment | |
| Protection of persons and equipment by enclosures - Probes for verification | |
| Radiation protection instrumentation - Installed personnel surface contamination monitoring assemblies | |
| Radiation protection instrumentation - Neutron ambient dose equivalent (rate) meters | |
| Radio - frequency connectors - Part 36: Sectional specification for microminiature r.f. coaxial connectors with snap-on coupling - Characteristic impedance 50 ohm (type MCX) | |
| Radio-frequency connctors Part 54: Sectional specification for coaxial connectors with 10 mm inner diameter of outer conductor nominal, characteristic impedance 50 Ohms, Series 4,3-10 | |
| Radio-frequency connectors - Part 1-1: Single, multi-series, dual-language blank detail specification | |
| Radio-frequency connectors - Part 29: Sectional specification - Miniature radio frequency coaxial connectors model screw, snap-on, push-pull or quicklock, slide-in (rack and panel applications) - Characteristic impedance 50 (type 1,0/2,3)... | |
| Radio-frequency connectors - Part 2: Sectional specification - Radio frequency coaxial connectors of type 9,52 | |
| Radio-frequency connectors - Part 31: RF coaxial connectors with inner diameter of outer conductor 1,0 mm with screw coupling - Characteristic impedance 50 ohms (type 1,0) | |
| Radio-frequency connectors - Part 32: RF coaxial connectors with inner diameter of outer conductor 1,85 mm with screw coupling - Characteristic impedance 50 ohms (type 1,85) | |
| Radio-frequency connectors - Part 33: Sectional specification for series BMA r.f. connectors | |
| Radio-frequency connectors - Part 39: Sectional specification for CQM series quick lock RF connectors | |
| Radio-frequency connectors Part 11: Sectional specification for RF coaxial connectors with inner diameter of outer conductor 9,5 mm with threaded coupling - Characteristic impedance 50 O (type 4,1-9,5) | |
| Radio-frequency connectors Part 14: R.F. coaxial connectors with inner diameter of outer conductor 12 mm with screw coupling - Characteristic impedance 75 ohms (Type 3.5/12) | |
| Radio-frequency connectors Part 16: Sectional specification - RF coaxial connectors with inner diameter of outer conductor 7 mm (0,276 in) with screw coupling Characteristics impedance 50 ohms (75 ohms) (type... | |
| Radio-frequency connectors Part 18: Sectional specification - Radio frequency coaxial connectors of type SSMA | |
| Radio-frequency connectors Part 19: Sectional specification - Radio frequency coaxial connectors of type SSMB | |
| Radio-frequency connectors Part 1: Generic specification - General requirements and measuring methods | |
| Radio-frequency connectors Part 24: Sectional specification - Radio frequency coaxial connectors with screw coupling, typically for use in 75 ohm cable networks (type F) | |
| Radio-frequency connectors Part 26: Sectional specification for TNCA series RF coaxial connectors | |
| Radio-frequency connectors Part 35: Sectional specification for 2,92 series RF connectors | |
| Radio-frequency connectors Part 37: Sectional specification for STWX8 RF connectors | |
| Radio-frequency connectors Part 38: Sectional specification - Radio frequency coaxial connectors model, slide-in (rack and panel applications) - Characteristic impedance 50 ? (type TMA) - 50 ? applications | |
| Radio-frequency connectors Part 40: Sectional specification for 2.4 series RF connectors | |
| Radio-frequency connectors Part 41: Sectional specification for CQA series quick lock RF coaxial connectors | |
| Radio-frequency connectors Part 42: Sectional specification for CQN series quick lock RF coaxial connectors | |
| Radio-frequency connectors Part 43: Sectional specification for RBMA series Blind mating RF coaxial connectors | |
| Radio-frequency connectors Part 44: Sectional specification for series SMP push-on radio-frequency coaxial connectors | |
| Radio-frequency connectors Part 45: Sectional specification for series SQMA series quick lock RF coaxial connector | |
| Radio-frequency connectors Part 47: Sectional specification for radio-frequency coaxial connectors with clamp coupling, typically for use in 75 Ohm cable networks (type F-Quick) | |
| Radio-frequency connectors Part 48: Sectional specification for series BMP R.F. coaxial connectors | |
| Radio-frequency connectors Part 49: Sectional specification for SMAA series R.F connectors | |
| Radio-frequency connectors Part 50: Sectional specification for RF coaxial connectors with inner diameter of outer conductors 4,11 mm with quick lock system - Characteristic impedance 50 Ohm (type QMA) | |
| Radio-frequency connectors Part 51: Sectional specification for RF coaxial connectors with inner diameter of outer conductors 13,5 mm with bayonet lock - Characteristic impedance 50 Ohm (type QLI) | |
| Radio-frequency connectors Part 52: Sectional specification for series MMCX RF coaxial connectors | |
| Radio-frequency connectors Part 53: Sectional specification for RF coaxial connectors with inner diameter of outer conductor 16 mm with screw lock - Characteristic impedance 50 (Type S7-16) | |
| Radio-frequency connectors Part 58: Sectional specification for RF coaxial connectors with blind-mate coupling - Characteristic impedance 50 O (type SBMA) | |
| Radio-frequency connectors Part 58: Sectional specification for RF coaxial connectors with blind-mate coupling - Characteristic impedance 50 Ohm (type SBMA) | |
| Radio-frequency connectors Part 59: Sectional specification for type L32-4 and L32-5 threaded multi-pin radio-frequency connectors | |
| Radio-frequency connectors Part 8: Sectional specification - RF coaxial connectors with inner diameter of outer conductor 6,5 mm (0,256 in) with bayonet lock Characteristics impedance 50 ohms (type BNC) | |
| Radiotherapy simulators - Functional performance characteristics | |
| Receiving antennas for satellite broadcast transmissions in the 11/12 GHz band - Part 1: Electrical measurements | |
| Reference tapes for video tape recorder systems | |
| Reliability growth - Statistical test and estimation methods | |
| Reliability stress screening - Part 1: Repairable assemblies manufactured in lots | |
| Reliability testing - Compliance tests for constant failure rate and constant failure intensity | |
| Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) - Part 2-1: Applicability of the general rules to RCBO's functionally independent of line voltage | |
| Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) Part 1: General rules | |
| Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCCB's) - Part 2-1: Applicability of the general rules to RCCB's functionally independent of line voltage | |
| Residual current operated circuit-breakers without integral overcurrent protection for household and similar uses (RCCB's) - Part 2-1: Applicability of the general rules to RCCB's functionally independent of line voltage | |
| Residual current operated circuit-breakers without integral overcurrent protection for household and similar uses (RCCBs) Part 1: General rules | |
| Safety of transportable motor-operated electric tools - Part 2: Particular requirements for single spindle vertical moulders | |
| Safety of transportable motor-operated electric tools Part 1: General requirements | |
| Safety of transportable motor-operated electric tools Part 2-10: Particular requirements for cutting-off grinders | |
| Safety of transportable motor-operated electric tools Part 2-12: Particular requirements for threading machines | |
| Safety of transportable motor-operated electric tools Part 2: Particular requirements for band saws | |
| Safety of transportable motor-operated electric tools Part 2: Particular requirements for bench grinders | |
| Safety of transportable motor-operated electric tools Part 2: Particular requirements for circular saw benches | |
| Safety of transportable motor-operated electric tools Part 2: Particular requirements for combined mitre and bench saws | |
| Safety of transportable motor-operated electric tools Part 2: Particular requirements for cutting-off grinders | |
| Safety of transportable motor-operated electric tools Part 2: Particular requirements for mitre saws | |
| Safety of transportable motor-operated electric tools Part 2: Particular requirements for planers and thicknessers | |
| Safety requirements for electrical equipment for measurement, control and laboratory use - Part 2-040: Particular requirements for sterilizers and washerdisinfectors used to treat medical materials | |
| Safety requirements for electrical equipment for measurement, control and laboratory use Part 031: Safety requirements for hand-held and hand-manipulated probe assemblies for electrical test and measurement | |
| Safety requirements for electrical equipment for measurement, control and laboratory use Part 031: Safety requirements for hand-held probe assemblies for electrical measurement and test | |
| Safety requirements for electrical equipment for measurement, control and laboratory use Part 1: General requirements | |
| Safety requirements for electrical equipment for measurement, control and laboratory use Part 2-010: Particular requirements for laboratory equipment for the heating of materials | |
| Safety requirements for electrical equipment for measurement, control and laboratory use Part 2-030: Particular requirements for testing and measuring circuits | |
| Safety requirements for electrical equipment for measurement, control and laboratory use Part 2-051: Particular requirements for laboratory equipment for mixing and stirring | |
| Safety requirements for electrical equipment for measurement, control and laboratory use Part 2-061: Particular requirements for laboratory atomic spectrometers with thermal atomization and ionization | |
| Safety requirements for electrical equipment for measurement, control and laboratory use Part 2-081: Particular requirements for automatic and semi-automatic laboratory equipment for analysis and other purposes | |
| Safety requirements for electrical equipment for measurement, control and laboratory use Part 2-091: Particular requirements for cabinet x-ray systems | |
| Safety requirements for electrical equipment for measurement, control and laboratory use Part 2-201: Particular requirements for control equipment, excluding functional safety, in the scope of industrial-process measurement, control and automation... | |
| Safety requirements for electrical equipment for measurement, control and laboratory use Part 2-202: Particular requirements for electrically operated valve actuators | |
| Safety requirements for electrical equipment for measurement, control, and laboratory use - Part 2-020: Particular requirements for laboratory centrifuges | |
| Safety requirements for electrical equipment for measurement, control, and laboratory use - Part 2-101: Particular requirements for in vitro diagnostic (IVD) medical equipment | |
| Safety requirements for electrical equipment for measurement, control, and laboratory use Part 1: General requirements | |
| Safety requirements for electrical equipment for measurement, control, and laboratory use Part 2-011: Particular requirements for refrigerating equipment | |
| Safety requirements for electrical equipment for measurement, control, and laboratory use Part 2-012: Particular requirements for climatic and environmental testing and other temperature conditioning equipment | |
| Safety requirements for electrical equipment for measurement, control, and laboratory use Part 2-032: Particular requirements for hand-held and hand-manipulated current sensors for electrical test and measurement | |
| Safety requirements for electrical equipment for measurement, control, and laboratory use Part 2-033: Particular requirements for hand-held multimeters and other hand-held meters, for domestic and professional use, capable of measuring... | |
| Specification for glass and glass polyester fibre woven tapes - Part 1: Definitions, classification and general requirements | |
| Specification for glass and glass polyester fibre woven tapes - Part 2: Methods of test | |
| Specification for non-impregnated, densified laminated wood for electrical purposes - Part 2: Methods of test | |
| Specification for polyester fibre woven tapes - Part 1: Definitions, designation and general requirements | |
| Specification for polyester fibre woven tapes - Part 2: Methods of test | |
| Specifications for unused synthetic organic esters for electrical purposes | |
| Standard means for the reporting of the acoustic output of medical diagnostic ultrasonic equipment | |
| Still video floppy disk magnetic recording system | |
| Surface acoustic wave (SAW) resonators Part 1: Generic specification | |
| Surface acoustic wave (SAW) resonators Part 2: Guide to the use | |
| Switches for appliances - Part 1: General requirements | |
| Switches for appliances - Part 2-4: Particular requirements for independently mounted switches | |
| Switches for appliances Part 1-1: Requirements for mechanical switches | |
| Switches for appliances Part 1-2: Requirements for electronic switches | |
| Switches for appliances Part 1: General requirements | |
| Switches for appliances Part 2-1: Particular requirements for cord switches | |
| Switches for appliances Part 2-5: Particular requirements for change-over selectors | |
| Switches for appliances Part 2-6: Particular requirements for switches used in electric motoroperated hand-held tools, transportable tools and lawn and garden machinery | |
| System Omega and differential Omega receivers for ships - Operational and performance requirements - Methods of testing and required test results | |
| Terminal markings for valve device stacks and assemblies and for power conversion equipment | |
| Test method for the determination of oxigen index of insulating liquids | |
| Test methods for electrical materials, interconnection structures and assemblies - Part 5: Test methods for printed board assemblies | |
| Test methods for electrical materials, interconnection structures and assemblies - Part 6: Test methods for materials used in manufacturing electronic assemblies | |
| Test methods for electrical materials, printed board and other interconnection structures and assemblies Part 5-503: General test method for materials and assemblies - Conductive anodic filaments (CAF) testing of circuit... | |
| Test methods for electrical materials, printed boards and other interconnection structures and assemblies - Part 2: Test methods for materials for interconnection structures | |
| Test methods for electrical materials, printed boards and other interconnection structures and assemblies - Part 3: Test methods for interconnection structures (printed boards) | |
| Test methods for electrical materials, printed boards and other interconnection structures and assemblies Part 11: Measurement of melting temperature or melting temperature ranges of solder alloys | |
| Test methods for electrical materials, printed boards and other interconnection structures and assemblies Part 1: General test methods and methodology | |
| Test methods for electrical materials, printed boards and other interconnection structures and assemblies Part 2-719: Test methods for materials for interconnection structures - Relative permittivity and loss tangent (500 MHz... | |
| Test methods for electrical materials, printed boards and other interconnection structures and assemblies Part 2-721: Test methods for materials for interconnection structures - Measurement of relative permittivity and loss tangent... | |
| Test methods for electrical materials, printed boards and other interconnection structures and assemblies Part 3-719: Test methods for interconnection structures (printed boards) - Monitoring of single plated-through hole (PTH) resistance... | |
| Test methods for electrical materials, printed boards and other interconnection structures and assemblies Part 5-1: General test methods for materials and assemblies - Guidance for printed board assemblies | |
| Test methods for electrical materials, printed boards and other interconnection structures and assemblies Part 5-2: General test methods for materials and assemblies - Soldering flux for printed board assemblies | |
| Test methods for electrical materials, printed boards and other interconnection structures and assemblies Part 5-3: General test methods for materials and assemblies - Soldering paste for printed board assemblies | |
| Test methods for electrical materials, printed boards and other interconnection structures and assemblies Part 5-4: General test methods for materials and assemblies - Solder alloys and fluxed and non-fluxed solid... | |
| Test methods for the determination of bond strength of impregnating agents to an enamelled wire substrate | |
| Transformers and inductors for use in electronic and telecommunication equipment - Measuring methods and test procedures | |
| Transformers for tubular discharge lamps having a no-load output voltage exceeding 1000 V (generally called neon transformers) - General and safety requirements | |
| Transformers for tubular discharge lamps having a no-load output voltage exceeding 1000 V (generally called neon-transformers) - General and safety requirements | |
| Tumble dryers for household use - Methods for measuring the performance | |
| Ultrasonics - Power measurement - Radiation force balances and performance requirements | |
| Unused hydrocarbon-based insulating liquids - Test methods for evaluating the oxidation stability | |
| Varistors for use in electronic equipement Part 1: Generic specification | |
| Video cameras (PAL/SECAM/NTSC) - Methods of measurement - Part 2: Two- and three-sensor professional cameras | |
| Video cameras (PAL/SECAM/NTSC) - Methods of measurement - Part 3: Non-broadcast camera-recorders | |
| Video cameras (PAL/SECAM/NTSC) - Methods of measurement Part 1: Non-broadcast single-sensor cameras | |
| Video cameras (PAL/SECAM/NTSC) - Methods of measurements - Part 4: Automatic functions of video cameras and camera-recorders | |
| Videodisks - Methods of measurement for parameters | |
| Workmanship requirements for soldered electronic assemblies - Part 1: General | |
| Workmanship requirements for soldered electronic assemblies - Part 2: Surface-mount assemblies | |
| Workmanship requirements for soldered electronic assemblies - Part 3: Through-hole mount assemblies |
| << Prev | Next >> |