Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 20 30 40 50 60 70 72 73 74 75 76 77 78 79 80 81 82 83 84 90 100 110 120 130 140 150 200 250 300 350 400 500 1000 1500 1620
Product Name Notes
\xc9quipement de protection contre l'incendie - Installations fixes d'extinction par dioxyde de carbone utilis\xe9es dans les b\xe2timents - Conception et installation
ACARS PROTOCOLS FOR AVIONIC END SYSTEMS
Acoustics - Measurement of Sound Pressure Levels of Gas Turbine Installations for Evaluating Environmental Noise - Survey Method
Acoustics - Pure Tone Air Conduction Threshold Audiometry for Hearing Conservation Purposes
AIR/GROUND CHARACTER-ORIENTED PROTOCOL SPECIFICATION
Amendement 1 Accumulateurs alcalins et autres accumulateurs \xe0 \xe9lectrolyte non acide \x96 Accumulateurs individuels portables \xe9tanches \x96 Partie 1: Nickel-cadmium
AMENDEMENT 1 Communication networks and systems for power utility automation \x96 Part 4: System and project management
AMENDMENT 1 Communication networks and systems for power utility automation - Part 10: Conformance testing
AMENDMENT 1 Communication networks and systems for power utility automation \x96 Part 5: Communication requirements for functions and device models
AMENDMENT 1 Communication networks and systems for power utility automation \x96 Part 6: Configuration description language for communication in power utility automation systems related to IEDs
AMENDMENT 1 Communication networks and systems for power utility automation \x96 Part 7-1: Basic communication structure \x96 Principles and models
AMENDMENT 1 Communication networks and systems for power utility automation \x96 Part 7-2: Basic information and communication structure \x96 Abstract communication service interface (ACSI)
AMENDMENT 1 Communication networks and systems for power utility automation \x96 Part 7-3: Basic communication structure \x96 Common data classes
AMENDMENT 1 Communication networks and systems for power utility automation \x96 Part 7-410: Basic communication structure \x96 Hydroelectric power plants \x96 Communication for monitoring and control
AMENDMENT 1 Communication networks and systems for power utility automation \x96 Part 7-4: Basic communication structure \x96 Compatible logical node classes and data object classes
AMENDMENT 1 Communication networks and systems for power utility automation \x96 Part 8-1: Specific communication service mapping (SCSM) \x96 Mappings to MMS (ISO 9506-1 and ISO 9506-2) and to ISO/IEC...
AMENDMENT 1 Communication networks and systems for power utility automation \x96 Part 9-2: Specific communication service mapping (SCSM) \x96 Sampled values over ISO/IEC 8802-3
AMENDMENT 1 Consumer audio/video equipment \x96 Digital interface \x96 Part 8: Transmission of ITU-R BT.601 style digital video data
AMENDMENT 1 Devices for the connection of luminaires for household and similar purposes - Part 1: General requirements
AMENDMENT 1 Devices for the connection of luminaires for household and similar purposes \x96 Part 2: Standard sheets for DCL
AMENDMENT 1 Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 11: MPEG-4 AAC and its extensions in LATM/LOAS
AMENDMENT 1 Digital audio \x96 Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 \x96 Part 1: General
AMENDMENT 1 Digital audio \x96 Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 \x96 Part 2: Burst-info
AMENDMENT 1 Digital audio \x96 Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 \x96 Part 3: Non-linear PCM bitstreams according to the AC-3 and enhanced AC-3 formats
AMENDMENT 1 Digital audio \x96 Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 \x96 Part 5: Non-linear PCM bitstreams according to the DTS (Digital Theater Systems) format(s)
AMENDMENT 1 Digital audio \x96 Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 \x96 Part 6: Non-linear PCM bitstreams according to the MPEG-2 AAC and MPEG-4 AAC audio...
AMENDMENT 1 Digital audio \x96 Interface for non-linear PCM encoded audio bitstreams applying to IEC 60958 \x96 Part 7: Non-linear PCM bitstreams according to the ATRAC, ATRAC2/3 and ATRAC-X formats...
AMENDMENT 1 Energy management system application program interface (EMS-API) \x96 Part 301: Common information model (CIM) base
AMENDMENT 1 Energy management system application program interface (EMS-API) \x96 Part 453: Diagram layout profile
AMENDMENT 1 Energy management system application program interface (EMS-API) \x96 Part 456: Solved power system state profiles
AMENDMENT 1 High-voltage direct current (HVDC) installations \x96 System tests
AMENDMENT 1 Industrial communication networks \x96 Installation of communication networks in industrial premises
AMENDMENT 1 Integrated circuits \x96 Measurement of electromagnetic emissions, 150 kHz to 1 GHz \x96 Part 6: Measurement of conducted emissions \x96 Magnetic probe method
AMENDMENT 1 Multimedia systems and equipment - Colour measurement and management - Part 2-4: Colour management - Extended-gamut YCC colour space for video applications \x96 xvYCC
AMENDMENT 1 Power installations exceeding 1 kV a.c. \x96 Part 1: Common rules
AMENDMENT 1 Railway applications \x96 Fixed installations \x96 DC switchgear \x96 Part 1: General
AMENDMENT 1 Railway applications \x96 Fixed installations \x96 DC switchgear \x96 Part 2: DC circuit-breakers
AMENDMENT 1 Railway applications \x96 Fixed installations \x96 DC switchgear \x96 Part 3: Indoor d.c. disconnectors, switch-disconnectors and earthing switches
AMENDMENT 1 Railway applications \x96 Fixed installations \x96 DC switchgear \x96 Part 4: Outdoor d.c. disconnectors, switch-disconnectors and earthing switches
AMENDMENT 1 Railway applications \x96 Fixed installations \x96 DC switchgear \x96 Part 6: DC switchgear assemblies
AMENDMENT 1 Railway applications \x96 Rolling stock equipment \x96 Capacitors for power electronics \x96 Part 3: Electric double-layer capacitors
AMENDMENT 1 Recording \x96 Helical-scan digital video cassette recording system using 6,35 mm magnetic tape for consumer use (525-60, 625-50, 1125-60 and 1250-50 systems) \x96 Part 4: Pack header table...
AMENDMENT 1 Secondary cells and batteries containing alkaline or other non-acid electrolytes \x96 Secondary sealed cells and batteries for portable applications \x96 Part 2: Nickel-metal hydride
AMENDMENT 1 Static var compensators (SVC) \x96 Testing of thyristor valves
AMENDMENT 1 Surface mounted piezoelectric devices for frequency control and selection \x96 Standard outlines and terminal lead connections \x96 Part 2: Ceramic enclosures
AMENDMENT 2 Communication networks and systems for power utility automation \x96 Part 6: Configuration description language for communication in power utility automation systems related to IEDs
AMENDMENT 2 Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 \x96 Part 2: Burst-info
AMENDMENT 2 High-voltage direct current (HVDC) installations \x96 System tests
AMENDMENT 2 Industrial communication networks \x96 Installation of communication networks in industrial premises
AMENDMENT 2 Multimedia systems and equipment \x96 Colour measurement and management \x96 Part 2-4: Colour management \x96 Extended-gamut YCC colour space for video applications \x96 xvYCC
AMENDMENT 2 Railway applications \x96 Fixed installations \x96 DC switchgear \x96 Part 6: DC switchgear assemblies
AMENDMENT 2 Static var compensators (SVC) - Testing of thyristor valves
Application integration at electric utilities - System interfaces for distribution management - Part 4: Interfaces for records and asset management
Application integration at electric utilities \x96 System interfaces for distribution management \x96 Part 100: Implementation profiles
Application integration at electric utilities \x96 System interfaces for distribution management \x96 Part 11: Common information model (CIM) extensions for distribution
Application integration at electric utilities \x96 System interfaces for distribution management \x96 Part 13: CIM RDF Model exchange format for distribution
Application integration at electric utilities \x96 System interfaces for distribution management \x96 Part 5: Distributed energy optimization
Application integration at electric utilities \x96 System interfaces for distribution management \x96 Part 6: Interfaces for maintenance and construction
Application integration at electric utilities \x96 System interfaces for distribution management \x96 Part 8: Interfaces for customer operations
Application integration at electric utilities System interfaces for distribution management Part 1: Interface architecture and general requirements
Application integration at electric utilities System interfaces for distribution management Part 3: Interface for network operations
Audio Recording - Minidisc System
Audio, Video and Audiovisual Systems - Interconnections and Matching Values - Preferred Matching Values of Analogue Signals
Audiovisual Systems - Interactive Text Transmission System (ITTS)
Bagues d'\xe9tanch\xe9it\xe 9 \xe0 l\xe8vres pour arbres tournants incorporant des \xe9l\xe9ments d'\xe9tanch\xe9it\xe 9 en \xe9lastom\xe8re - Partie 1: Dimensions nominales et tol\xe9rances
Bagues d'\xe9tanch\xe9it\xe 9 \xe0 l\xe8vres pour arbres tournants incorporant des \xe9l\xe9ments d'\xe9tanch\xe9it\xe 9 en \xe9lastom\xe8re - Partie 3: Stockage, manipulation et montage
Bagues d'\xe9tanch\xe9it\xe 9 \xe0 l\xe8vres pour arbres tournants incorporant des \xe9l\xe9ments d'\xe9tanch\xe9it\xe 9 en \xe9lastom\xe8re - Partie 4: M\xe9thodes d'essai de performance
Bagues d'\xe9tanch\xe9it\xe 9 \xe0 l\xe8vres pour arbres tournants incorporant des \xe9l\xe9ments d'\xe9tanch\xe9it\xe 9 en \xe9lastom\xe8re - Partie 5: Identification des imperfections visuelles
Bateaux pneumatiques - Partie 1: Bateaux \xe9quip\xe9s d'un moteur d'une puissance maximale de 4,5 kW
Bateaux pneumatiques - Partie 2: Bateaux \xe9quip\xe9s d'un moteur d'une puissance maximale comprise entre 4,5 kW et 15 kW inclus
Bateaux pneumatiques - Partie 3: Bateaux d\x92une longueur de coque inf\xe9rieure \xe0 8 m et d\x92une puissance moteur assign\xe9e sup\xe9rieure ou \xe9gale \xe0 15 kW
Bateaux pneumatiques - Partie 4: Bateaux d'une longueur de coque comprise entre 8 m et 24 m et d'une puissance moteur nominale sup\xe9rieure ou \xe9gale \xe0 15 kW
Cable cleats for electrical installations (Commented Version)
Cable cleats for electrical installations
Cable Management Systems - Specification for Conduit Fittings for Electrical Installations for Extra-Heavy Duty Metal Conduit
Communication network dependability engineering
Communication networks and systems for power utility automation \x96 Part 7-410: Hydroelectric power plants \x96 Communication for monitoring and control
Communication networks and systems for power utility automation \x96 Part 7-420: Basic communication structure \x96 Distributed energy resources logical nodes
Communication networks and systems for power utility automation \x96 Part 8-2: Specific Communication Service Mapping (SCSM) \x96 Mapping to Extensible Messaging Presence Protocol (XMPP)
Communication networks and systems for power utility automation \x96 Part 9-3: Precision time protocol profile for power utility automation
Communication networks and systems in substations - Part 10: Conformance testing
Communication Networks and Systems in Substations - Part 3: General Requirements
Communication Networks and Systems in Substations - Part 4: System and Project Management
Communication networks and systems in substations . Part 6: Configuration description language for communication in electrical substations related to IEDs
Communication networks and systems in substations Part 5: Communication requirements for functions and device models
Communication networks and systems in substations Part 7-1: Basic communication structure for substation and feeder equipment Principles and models
Communication networks and systems in substations Part 7-2: Basic communication structure for substation and feeder equipment Abstract communication service interface (ACSI)
Communication networks and systems in substations Part 7-3: Basic communication structure for substation and feeder equipment Common data classes
Communication networks and systems in substations Part 7-4: Basic communication structure for substation and feeder equipment Compatible logical node classes and data classes
Communication networks and systems in substations Part 8-1: Specific Communication Service Mapping (SCSM) Mappings to MMS (ISO 9506-1 and ISO 9506-2) and to ISO/IEC 8802-3
Communication networks and systems in substations Part 9-1: Specific Communication Service Mapping (SCSM) Sampled values over serial unidirectional multidrop point to point link
Communication networks and systems in substations Part 9-2: Specific Communication Service Mapping (SCSM) Sampled values over ISO/IEC 8802-3
COMMUNICATION NETWORKS AND SYSTEMS IN SUBSTATIONS SERIES
Connectors - Safety Requirements and Tests
Connectors \x96 Safety requirements and tests
Consumer Audio/Video Equipment - Digital Interface - Part 1: General
Consumer Audio/Video Equipment - Digital Interface - Part 2: SD-DVCR Data Transmission
Consumer Audio/Video Equipment - Digital Interface - Part 3: HD-DVCR Data Transmission
Consumer Audio/Video Equipment - Digital Interface - Part 4: MPEG2-TS Data Transmission
Consumer Audio/Video Equipment - Digital Interface - Part 5: SDL-DVCR Data Transmission
Consumer audio/video equipment \x96 Digital interface \x96 Part 6: Audio and music data transmission protocol
Consumer audio/video equipment \x96 Digital interface \x96 Part 8: Transmission of ITU-R BT.601 style digital video data
Consumer audio/video equipment Digital interface Part 7: Transmission of ITU-R BO.1294 System B
CORRIGENDUM 1 INDUSTRIAL COMMUNICATION NETWORKS \x96 Installation of communication networks in industrial premises
Crystalline Silicon Photovoltaic (PV) Array - On-Site Measurement of I-V Characteristics
Design Automation - Part 1: Standard Test Language for all Systems - Common Abbreviated Test Language for All Systems (C/ATLAS)
Devices for the connection of luminaires for household and similar purposes \x96 Part 2: Standard sheets for DCL
Devices for the connection of luminaires for household and similar purposes Part 1: General requirements
Diagnostic X-Ray Imaging Equipment - Characteristics of Mammographic Anti-Scatter Grids
DIGITAL AUDIO - INTERFACE FOR NON-LINEAR PCM ENCODED AUDIO BITSTREAMS APPLYING IEC 60958 - COMPLETE SET
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 17: Non-linear PCM bitstreams according to the AVS3-P3 format
Digital Audio - Interface for Non-Linear PCM Encoded Audio Bitstreams Applying IEC 60958 - Part 2: Burst-Info CORRIGENDUM 1
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 3: Non-linear PCM bitstreams according to the AC-3 and enhanced AC-3 formats
Digital Audio - Interface for Non-Linear PCM Encoded Audio Bitstreams Applying IEC 60958 - Part 3: Non-Linear PCM Bitstreams According to the AC-3 Format CORRIGENDUM 1
Digital Audio - Interface for Non-Linear PCM Encoded Audio Bitstreams Applying IEC 60958 - Part 5: Non-Linear PCM Bitstreams According to the DTS (Digital Theater Systems) Format(s)
Digital Audio - Interface for Non-Linear PCM Encoded Audio Bitstreams Applying IEC 60958 - Part 6: Non-Linear PCM Bitstreams According to the MPEG-2 AAC Format
Digital Audio - Interface for Non-Linear PCM Encoded Audio Bitstreams Applying IEC 60958 - Part 7: Non-Linear PCM Bitstreams According to the ATRAC and ATRAC 2/3 Formats
Digital Audio - Interface for Non-Linear PCM Encoded Audio Bitstreams Applying IEC 60958
Digital audio \x96 Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 \x96 Part 10: Non-linear PCM bitstreams according to the MPEG-4 audio lossless coding (ALS) format
Digital audio \x96 Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 \x96 Part 11: MPEG-4 AAC and its extensions and MPEG-D USAC in LATM/LOAS
Digital audio \x96 Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 \x96 Part 11: MPEG-4 AAC and its extensions in LATM/LOAS
Digital audio \x96 Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 \x96 Part 12: Non-linear PCM bitstreams according to the DRA formats
Digital audio \x96 Interface for non-linear pcm encoded audio bitstreams applying IEC 60958 \x96 Part 13: MPEG-H 3D Audio
Digital audio \x96 Interface for non-linear pcm encoded audio bitstreams applying IEC 60958 \x96 Part 14: Non-linear PCM bit streams according to the AC-4 format
Digital audio \x96 Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 \x96 Part 15: Non-linear PCM bit streams according to Auro-Cx format
Digital audio \x96 Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 \x96 Part 16: AVSA
Digital audio \x96 Interface for non-linear PCM Encoded audio bitstreams applying IEC 60958 \x96 Part 1: General
Digital audio \x96 Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 \x96 Part 2: Burst-info
Digital audio \x96 Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 \x96 Part 3: Non-linear PCM bitstreams according to the AC-3 format
Digital audio \x96 Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 \x96 Part 4: Non-linear PCM bitstreams according to the MPEG audio format CORRIGENDUM 1
Digital audio \x96 Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 \x96 Part 4: Non-linear PCM bitstreams according to the MPEG audio format
Digital Audio \x96 Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 \x96 Part 8: Non-linear PCM bitstreams according to the Windows Media Audio (WMA) Professional format
Digital audio \x96 Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 \x96 Part 9: Non-linear PCM bitstreams according to the MAT format
DIGITAL AUDIO \x96 INTERFACE FOR NONLINEAR PCM ENCODED AUDIO BITSTREAMS APPLYING IEC 60958 \x96 Part 1: General
Digital audio Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 Part 1: General
Dimensions of Low-Profile Cores Made of Magnetic Oxides
Electric vehicle conductive charging system - Part 1: General requirements
Electric Vehicle Conductive Charging System - Part 21: Electric Vehicle Requirements for Conductive Connection to an A.C./D.C. Supply
Electric Vehicle Conductive Charging System - Part 22: AC Electric Vehicle Charging Station
ELECTRIC VEHICLE CONDUCTIVE CHARGING SYSTEM - Part 24: Digital communication between a d.c. EV charging station and an electric vehicle for control of d.c. charging
ELECTRIC VEHICLE CONDUCTIVE CHARGING SYSTEM \x96 Part 1: General requirements
Electric vehicle conductive charging system \x96 Part 21-1: Electric vehicle on-board charger EMC requirements for conductive connection to an AC/DC supply
Electric vehicle conductive charging system \x96 Part 21-2: Electric vehicle requirements for conductive connection to an AC/DC supply \x96 EMC requirements for off-board electric vehicle charging systems
ELECTRIC VEHICLE CONDUCTIVE CHARGING SYSTEM \x96 Part 23: DC electric vehicle charging station
Electric vehicle conductive charging system \x96 Part 24: Digital communication between a d.c. EV charging station and an electric vehicle for control of d.c. charging
Electric vehicle conductive charging system \x96 Part 25: DC EV supply equipment where protection relies on electrical separation
ELECTRIC VEHICLE WIRELESS POWER TRANSFER (WPT) SYSTEMS \x96 Part 1: General requirements
Electric vehicle wireless power transfer (WPT) systems \x96 Part 2: Specific requirements for MF-WPT system communication and activities
Electric vehicle wireless power transfer (WPT) systems \x96 Part 3: Specific requirements for magnetic field wireless power transfer systems
Electrical installations for aeronautical ground lighting at aerodromes \x96 Part 1: Fundamental principles
Electrical Installations for Lighting and Beaconing of Aerodromes - Constant Current Regulator
Electrical Installations for Lighting and Beaconing of Aerodromes - Maintenance of Aeronautical Ground Lighting Constant Current Series Circuits
Electrical installations for lighting and beaconing of aerodromes \x96 Part 1-2: Fundamental principles \x96 Particular requirements for series circuits
Electrical installations for lighting and beaconing of aerodromes \x96 Part 3-2: Requirements for power supplies \x96 Particular requirements for series circuits
Electrical installations for lighting and beaconing of aerodromes \x96 Part 3-4: Safety secondary circuits in series circuits \x96 General safety requirements
Electrical installations for lighting and beaconing of aerodromes AGL series transformers
Electrical Insulation Systems - Procedures for Thermal Evaluation - Part 1: General Requirements - Low-Voltage
Electrical Insulation Systems - Procedures for Thermal Evaluation - Part 21: Specific Requirements for General-Purpose Model - Wire-Wound Applications
Electrical Insulation Systems - Procedures for Thermal Evaluation - Part 22: Specific Requirements for Encapsulated-Coil Model - Wire-Wound Electrical Insulation System (EIS)
Electrical Insulation Systems - Procedures for Thermal Evaluation - Part 23: Specific Requirements for General Purpose, Tall-Channel Model - Wire-Wound Electrical Insulation System (EIS)
Electrical insulation systems - Procedures for thermal evaluation - Part 31: Applications with a designed life of 5 000 h or less
Electrical Insulation Systems - Thermal Evaluation of Modifications to an Established Wire-Wound EIS
Electrical insulation systems \x96 Procedures for thermal evaluation \x96 Part 32: Multifactor evaluation with increased factors during diagnostic testing
Electrical insulation systems \x96 Thermal evaluation of modifications to an established electrical insulation system (EIS) \x96 Part 1: Wire-wound winding EIS
Electrical insulation systems \x96 Thermal evaluation of modifications to an established electrical insulation system (EIS) \x96 Part 2: Form-wound EIS
Electromechanical All-Or-Nothing Relays - Part 50: Sectional Specification - Electromechanical All-Or-Nothing Telecom Relays of Assessed Quality
Electromechanical All-Or-Nothing Relays - Part 51: Blank Detail Specification - Electromechanical All-or-Nothing Telecom Relays of Assessed Quality - Non-Standardized Types and Construction
Electromechanical All-Or-Nothing Relays - Part 52: Blank Detail Specification - Electromechanical All-or-Nothing Telecom Relays of Assessed Quality - Two Change-Over Contacts, 20 mm x 10 mm Base
Electromechanical All-or-Nothing Relays - Part 53: Blank Detail Specification - Electromechanical All-or-Nothing Telecom Relays of Assessed Quality - Two Change-Over Contacts, 14 mm x 9 mm Base
Electromechanical All-Or-Nothing Relays - Part 54: Blank Detail Specification - Electromechanical All-or-Nothing Telecom Relays of Assessed Quality - Two Change-Over Contacts, 15 mm x 7,5 mm Base
Electromechanical all-or-nothing relays - Part 55: Blank detail specification - Electromechanical all-or-nothing telecom relays of assessed quality - Two change-over contacts, 11 mm \xd7 7,5 mm (max.) base
Electromechanical All-or-Nothing Relays - Part 7: Test and Measurement Procedures
Electromechanical all-or-nothing relays \x96 Part 55: Blank detail specification \x96 Electromechanical all-or-nothing telecom relays of assessed quality \x96 Two change-over contacts, 11 mm \xd7 7,5 mm (max.) base CORRIGENDUM 1...
ELECTROMECHANICAL ELEMENTARY RELAYS - Part 1: General and safety requirements CORRIGENDUM 2
ELECTROMECHANICAL ELEMENTARY RELAYS \x96 Part 1: General and safety requirements INTERPRETATION SHEET 1
Electromechanical elementary relays \x96 Part 2-1: Reliability \x96 Procedure for the verification of B10 values
Electromechanical elementary relays \x96 Part 3: Relays with forcibly guided (mechanically linked) contacts
Electromechanical elementary relays \x96 Part 4: General and safety requirements for reed relays
Electromechanical elementary relays of assessed quality - Part 11: Blank detail specification - Relays for industrial application
Electromechanical elementary relays of assessed quality Part 10: Sectional specification Relays for industrial application
Electromechanical elementary relays Part 2: Reliability
Electromechanical Non-Specified Time All-or-Nothing Relays - Part 5: Insulation Coordination
Electromechanical Non-Specified Time All-Or-Nothing Relays of Assesed Quality - Part 1: Generic Specification
Electronic Projection - Measurement and Documentation of Key Performance Criteria - Part 1: Fixed Resolution Projectors
Electronic projection Measurement and documentation of key performance criteria Part 2: Variable resolution projectors
Energy management system application program interface (EMS-API) - Part 302: Common information model (CIM) dynamics
Energy management system application program interface (EMS-API) \x96 Part 301: Common information model (CIM) base
Energy management system application program interface (EMS-API) \x96 Part 401: Profile framework
Energy management system application program interface (EMS-API) \x96 Part 402: Common services
Energy management system application program interface (EMS-API) \x96 Part 403: Generic data access
Energy management system application program interface (EMS-API) \x96 Part 404: High Speed Data Access (HSDA)
Energy management system application program interface (EMS-API) \x96 Part 405: Generic Eventing and Subscription (GES)
Energy management system application program interface (EMS-API) \x96 Part 407: Time Series Data Access (TSDA)
Energy management system application program interface (EMS-API) \x96 Part 452: CIM Static transmission network model profiles
Energy management system application program interface (EMS-API) \x96 Part 453: CIM based graphics exchange
Energy management system application program interface (EMS-API) \x96 Part 456: Solved power system state profiles
Energy management system application program interface (EMS-API) \x96 Part 457: Dynamics profile
Energy management system application program interface (EMS-API) \x96 Part 501: Common Information Model Resource Description Framework (CIM RDF) schema
Energy management system application program interface (EMS-API) \x96 Part 552: CIMXML Model exchange format
Energy management system application program interface (EMS-API) \x96 Part 600-1: Common Grid Model Exchange Standard (CGMES) \x96 Structure and rules
Energy management system application program interface (EMS-API) \x96 Part 600-2: Common Grid Model Exchange Standard (CGMES) \x96 Exchange profiles specification
Energy management system application program interface (EMS-API) Part 1: Guidelines and general requirements
Energy management system application program interface (EMS-API) Part 301: Common Information Model (CIM) base
Fibre Optic Filters - Generic Specification
Fibre optic interconnecting devices and passive components \x96 Fibre optic fixed filters \x96 Generic specification
Fibre optic interconnecting devices and passive components \x96 Fibre optic passive chromatic dispersion compensators \x96 Part 1: Generic specification
Fibre Optic Passive Dispersion Compensators - Part 1: Generic Specification
Fire protection - Automatic nozzle systems - Part 14: Requirements and test methods for water spray nozzles
Fire protection - Automatic sprinkler systems - Part 13: Requirements and test methods for extended-coverage sprinklers
Fire Protection - Automatic Sprinkler Systems - Part 1: Requirements and Test Methods for Sprinklers
Fire Protection - Automatic Sprinkler Systems - Part 2: Requirements and Test Methods for Wet Alarm Valves, Retard Chambers and Water Motor Alarms
Fire Protection - Automatic Sprinkler Systems - Part 3: Requirements and Test Methods for Dry Pipe Valves
Fire Protection - Automatic Sprinkler Systems - Part 5: Requirements and Test Methods for Deluge Valves First Edition
Fire protection \x97 Automatic sprinkler system \x97 Part 18: Requirements and test methods for flexible sprinkler hose
Fire protection \x97 Automatic sprinkler systems \x97 Part 12: Requirements and test methods for grooved-end components for steel pipe systems
Fire protection \x97 Automatic sprinkler systems \x97 Part 16: Requirements and test methods for fire pump relief valves
Fire protection \x97 Automatic sprinkler systems \x97 Part 17: Requirements and test methods for pressure reducing valves
Fire protection Automatic sprinkler system Part 9: Requirements and test methods for water mist nozzles
Fire protection Automatic sprinkler systems Part 10: Requirements and test methods for domestic sprinklers
Fire protection Automatic sprinkler systems Part 11: Requirements and test methods for pipe hangers
Fire protection Automatic sprinkler systems Part 6 Requirements and test methods for check valves
Fire protection Automatic sprinkler systems Part 7: Requirements and test methods for early suppression fast response (ESFR) sprinklers
Fire protection Automatic sprinkler systems Part 8: Requirements and test methods for pre-action dry alarm valves
Fire protection equipment - Carbon dioxide extinguishing systems for use on premises - Design and installation AMENDMENT 1
Fire protection equipment \x97 Carbon dioxide extinguishing systems for use on premises \x97 Design and installation AMENDMENT 2
Generic Cabling Systems - Specification for the Testing of Balanced Communication Cabling in Accordance with ISO/IEC 11801 - Part 1: Installed Cabling
Generic cabling systems \x96 Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 \x96 Part 2-23: Cord and work area cord category 7 \x96 Blank detail...
Generic cabling systems \x96 Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 \x96 Part 2-24: Cord and work area cord category 7A \x96 Blank detail...
Generic cabling systems \x96 Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 \x96 Part 2-25: Work area with M12 4 poles connectors \x96 Blank detail...
Generic cabling systems \x96 Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 \x96 Part 2: Patch cords and work area cords
Hazard and Operability Studies (HAZOP Studies) - Application Guide
Hazard and operability studies (HAZOP studies) \x96 Application guide
Helical-Scan Digital Component Video Cassette Recording System Using 12,65 mm (0,5 in) Magnetic Tape - Format D-5
High-Frequency Induction Heating Installations - Test Methods for the Determination of Power Output of the Generator
High-voltage direct current (HVDC) installations \x96 System tests
High-Voltage Prefabricated Switchgear and Controlgear Assemblies - Voltage Presence Indicating Systems
Household and similar use electrical hair care appliances \x96 Methods for measuring the performance
Household electrical hair care appliances Methods of measuring the performance
Household Portable Appliances for Cooking, Grilling and Similar Use - Methods for Measuring Performance
Industrial communication networks \x96 Installation of communication networks in industrial premises
Industrial- process measurement and control \x96 Data structures and elements in process equipment catalogues \x96 Part 32: Lists of properties (LOP) for I/O modules for electronic data exchange
Industrial-process measurement and control - Data structures and elements in process equipment catalogues - Part 23: Lists of Properties (LOPs) of actuators for electronic data exchange
Industrial-process measurement and control - Data structures and elements in process equipment catalogues - Part 24-2: Lists of properties (LOPs) of valve/actuator accessories for electronic data exchange
Industrial-process measurement and control \x96 Data structures and elements in process equipment catalogues \x96 Part 100: Data base standard for process measurement, control and automation equipment
Industrial-process measurement and control \x96 Data structures and elements in process equipment catalogues \x96 Part 10: Lists of Properties (LOPs) for Industrial-Process Measurement and Control for Electronic Data Exchange \x96...
Industrial-process measurement and control \x96 Data structures and elements in process equipment catalogues \x96 Part 11: List of Properties (LOP) of measuring equipment for electronic data exchange \x96 Generic structures...
Industrial-process measurement and control \x96 Data structures and elements in process equipment catalogues \x96 Part 12: Lists of properties (LOPs) for flow measuring equipment for electronic data exchange
Industrial-process measurement and control \x96 Data structures and elements in process equipment catalogues \x96 Part 13: Lists of properties (LOP) for pressure measuring equipment for electronic data exchange
Industrial-process measurement and control \x96 Data structures and elements in process equipment catalogues \x96 Part 14: Lists of properties (LOP) for temperature measuring equipment for electronic data exchange
Industrial-process measurement and control \x96 Data structures and elements in process equipment catalogues \x96 Part 15: Lists of properties (LOPs) for level measuring equipment for electronic data exchange
Industrial-process measurement and control \x96 Data structures and elements in process equipment catalogues \x96 Part 16: Lists of properties (LOPs) for density measuring equipment for electronic data exchange
Industrial-process measurement and control \x96 Data structures and elements in process equipment catalogues \x96 Part 1: Generic structures for measuring equipment
Industrial-process measurement and control \x96 Data structures and elements in process equipment catalogues \x96 Part 1: Measuring equipment with analogue and digital output
Industrial-process measurement and control \x96 Data structures and elements in process equipment catalogues \x96 Part 21: List of Properties (LOP) of automated valves for electronic data exchange \x96 Generic structures...
Industrial-process measurement and control \x96 Data structures and elements in process equipment catalogues \x96 Part 22: Lists of Properties (LOPs) of valve body assemblies for electronic data exchange
Industrial-process measurement and control \x96 Data structures and elements in process equipment catalogues \x96 Part 24-1: Lists of Properties (LOPs) of positioners and I/P converters for electronic data exchange
Industrial-process measurement and control \x96 Data structures and elements in process equipment catalogues \x96 Part 24-3: Lists of properties (LOPs) of flow modification accessories for electronic data exchange
Industrial-process measurement and control \x96 Data structures and elements in process equipment catalogues \x96 Part 31: Lists of Properties (LOPs) of infrastructure devices for electronic data exchange \x96 Generic structures...
Industrial-process measurement and control \x96 Data structures and elements in process equipment catalogues \x96 Part 92: Lists of properties (LOP) of measuring equipment for electronic data exchange \x96 Aspect LOPs...
Infrared Transmission Systems - Free Air Applications
Instrument transformers - Part 9: Digital interface for instrument transformers
Instrument transformers \x96 Part 10: Additional requirements for low-power passive current transformers
Instrument transformers \x96 Part 11: Additional requirements for low-power passive voltage transformers
Instrument transformers \x96 Part 13: Stand-alone merging unit (SAMU)
Instrument transformers \x96 Part 14: Additional requirements for current transformers for DC applications
Instrument transformers \x96 Part 15: Additional requirements for voltage transformers for DC applications
Instrument transformers \x96 Part 1: General requirements
Instrument transformers \x96 Part 20: Safety requirements of instrument transformers for high voltage applications
INSTRUMENT TRANSFORMERS \x96 Part 2: Additional requirements for current transformers INTERPRETATION SHEET 1
Instrument transformers \x96 Part 2: Additional requirements for current transformers
Instrument transformers \x96 Part 3: Additional requirements for inductive voltage transformers
Instrument transformers \x96 Part 4: Additional requirements for combined transformers
INSTRUMENT TRANSFORMERS \x96 Part 5: Additional requirements for capacitor voltage transformers
Instrument transformers \x96 Part 6: Additional general requirements for low-power instrument transformers
Instrument transformers \x96 Part 99: Glossary
Insulators for Overhead Lines - Composite Line Post Insulators for Alternative Current with a Normal Voltage Greater Than 1 000 V
Insulators for overhead lines \x96 Composite line post insulators for AC systems with a nominal voltage greater than 1 000 V \x96 Part 1: definitions, end fittings and designations
Integrated Circuits - Manufacturing Line Approval Application Guideline
Integrated Circuits - Measurement of Electromagnetic Emissions, 150 kHz to 1 GHz - Part 6: Measurement of Conducted Emissions - Magnetic Probe Method
Integrated Circuits - Measurement of Electromagnetic Emissions, 150 kHz to 1 GHz Part 1: General Conditions and Definitions
Integrated Circuits - Measurement of Electromagnetic Emissions, 150 kHz to 1 GHz Part 4: Measurement of Conducted Emissions - 1 OHMS/150 OHMS Direct Coupling Method
Integrated Circuits - Memory Devices Pin Configurations
Integrated circuits \x96 Measurement of electromagnetic emissions \x96 Part 1: General conditions and definitions
Integrated circuits \x96 Measurement of electromagnetic emissions \x96 Part 4: Measurement of conducted emissions \x96 1 O/150 O direct coupling method
Integrated circuits \x96 Measurement of electromagnetic emissions \x96 Part 8: Measurement of radiated emissions \x96 IC stripline method
Integrated circuits \x96 Measurement of electromagnetic emissions, 150 kHz to 1 GHz \x96 Part 6: Measurement of conducted emissions \x96 Magnetic probe method CORRIGENDUM 1
Integrated circuits \x96 Measurement of electromagnetic emissions, 150 kHz to 1 GHz Part 4: Measurement of conducted emissions \x96 1 O/150 O direct coupling method
Integrated circuits Measurement of electromagnetic emissions, 150 kHz to 1 GHz Part 2: Measurement of radiated emissions TEM cell and wideband TEM cell method
Integrated circuits Measurement of electromagnetic emissions, 150 kHz to 1 GHz Part 5: Measurement of conducted emissions Workbench Faraday Cage method
Light Olefins for Industrial Use - Determination of Ammonia - Photometric Method
Light Olefins for Industrial Use - Determination of Traces of Water - Karl Fischer Method First Edition
Liquid petroleum products \x96 Vapour pressure Part 3: Determination of vapour pressure and calculated dry vapour pressure equivalent (DVPE) (Triple Expansion Method)
Live Working - Gloves and Mitts with Mechanical Protection
Low-voltage switchgear and controlgear \x96 Device profiles for networked industrial devices \x96 Part 1: General rules for the development of device profiles
Low-voltage switchgear and controlgear \x96 Device profiles for networked industrial devices \x96 Part 2: Root device profiles for starters and similar equipment
Maritime Navigation and Radiocommunication Equipment and Systems - Automatic Identification Systems (AIS)- Part 2: Class A Shipborne Equipment of the Universal Automatic Identification System (AIS) - Operational and Performance Requirements,...
Maritime Navigation and Radiocommunication Equipment and Systems - Part 1: Shipborne Automatic Transponder System Installation Using VHF Digital Selective Calling (DSC) Techniques - Operational and Performance Requirements, Methods of Testing...
Maritime navigation and radiocommunication equipment and systems \x96 Automatic identification systems (AIS) \x96 Part 2: Class A shipborne equipment of the automatic identification system (AIS) \x96 Operational and performance requirements,...
Maritime navigation and radiocommunication equipment and systems \x96 Integrated navigation systems (INS) \x96 Part 2: Modular structure for INS \x96 Operational and performance requirements, methods of testing and required test...
Maritime navigation and radiocommunication equipment and systems \x96 Integrated navigation systems \x96 Operational and performance requirements, methods of testing and required test results
Maritime navigation and radiocommunication equipment and systems \x96 Integrated navigation systems \x96 Part 2: Modular structure for INS \x96 Operational and performance requirements, methods of testing and required test results...
Measuring Method for the Level of Intermodulation Products Generated in a Gyromagnetic Device
Mechanical structures for electrical and electronic equipment \x96 Outdoor enclosures \x96 Part 1: Design guidelines
Mechanical structures for electrical and electronic equipment \x96 Outdoor enclosures \x96 Part 3: Environmental requirements, tests and safety aspects
Mechanical Structures for Electronic Equipment - Outdoor Enclosures - Part 1: Design Guidelines
Mechanical Structures for Electronic Equipment - Outdoor Enclosures - Part 2-1: Detail Specification - Dimensions for Cabinets
Mechanical Structures for Electronic Equipment - Outdoor Enclosures - Part 2-2: Detail Specification - Dimensions for Cases
Mechanical Structures for Electronic Equipment - Outdoor Enclosures - Part 2: Sectional Specification - Coordination Dimensions for Cases and Cabinets
Mechanical Structures for Electronic Equipment - Outdoor Enclosures - Part 3: Sectional Specification - Climatic, Mechanical Tests and Safety Aspects for Cabinets and Cases
Medical electrical equipment \x96 Radiation dose documentation \x96 Part 1: Radiation dose structured reports for radiography and radioscopy
Mesure et commande dans les processus industriels \x96 El\xe9ments et structures de donn\xe9es dans les catalogues d'\xe9quipements de processus \x96 Partie 41: Listes des propri\xe9t\xe9s (LOP) des analyseurs de processus...
Method for determining losses and efficiency of three-phase cage induction motors
Methods of test for Petroleum and its products Part 61. Determination of sulphur - Bomb method
Microfilming of Press Cuttings - Part 1: 16 mm Silver-Gelatin Type Roll Microfilm
Microfilming of Press Cuttings - Part 2: A6 Size Microfiche
Micrographics - Microfilming of Documents on 16 mm and 35 mm Silver-Gelatin Type Microfilm - Operating Procedures First Edition
Micrographics - Vocabulary - Part 01: General Terms
Micrographics - Vocabulary - Part 02: Image Positions and Methods of Recording Second Edition
Micrographics - Vocabulary - Part 03: Film Processing First Edition
Micrographics - Vocabulary - Part 04: Materials and Packaging First Edition
Micrographics - Vocabulary - Part 05: Quality of Images, Legibility, Inspection
Micrographics - Vocabulary - Part 06: Equipment
Micrographics - Vocabulary - Part 07: Computer Micrographics
Micrographics - Vocabulary - Part 8: Use
Micrographics \x97 Readers for transparent microforms \x97 Performance characteristics
Micrographie - Vocabulaire - Partie 10: Index RECTIFICATIF TECHNIQUE 1
Micrographie - Vocabulaire - Partie 10: Index
Microphones and Earphones for Speech Communications
Microwave Ferrite Components - Measuring Methods for Major Properties
Minerais de mangan\xe8se - Dosage du chrome - M\xe9thode photom\xe9trique \xe0 la diph\xe9nyl- carbazide et m\xe9thode titrim\xe9trique au persulfate d'argent
Mineral Insulating Oils - Determination of Kinematic Viscosity at Very Low Temperatures
Mobile and Fixed Offshore Units - Electrical Installations - Part 1: General Requirements and Conditions
Mobile and Fixed Offshore Units - Electrical Installations - Part 3: Equipment
Mobile and Fixed Offshore Units - Electrical Installations - Part 5: Mobile Units
Mobile and Fixed Offshore Units - Electrical Installations - Part 6: Installation
Mobile and Fixed Offshore Units - Electrical Installations - Part 7: Hazardous Areas
MOBILE AND FIXED OFFSHORE UNITS - ELECTRICAL INSTALLATIONS SERIES
Mobile and fixed offshore units \x96 Electrical installations \x96 Part 1: General requirements and conditions
Mobile and fixed offshore units \x96 Electrical installations \x96 Part 2: System design
Mobile and fixed offshore units \x96 Electrical installations \x96 Part 4: Cables
Mobile and fixed offshore units Electrical installations Part 2: System design
Multimedia systems \x96 Guide to the recommended characteristics of analogue interfaces to achieve interoperability
Multimedia Systems and Equipment - Colour Measurement and Management - Part 2-1: Colour Management - Default RGB Colour Space - sRGB
Multimedia Systems and Equipment - Colour Measurement and Management - Part 3: Equipment Using Cathode Ray Tubes
Multimedia Systems and Equipment - Colour Measurement and Management - Part 4: Equipment Using Liquid Crystal Display Panels
Multimedia Systems and Equipment - Colour Measurement and Management - Part 5: Equipment Using Plasma Display Panels
Multimedia Systems and Equipment - Colour Measurement and Management - Part 8: Multimedia Colour Scanners
Multimedia Systems and Equipment - Colour Measurement and Management - Part 9: Digital Cameras
Multimedia systems and equipment \x96 Colour measurement and management \x96 Part 12-1: Metadata for identification of colour gamut (Gamut ID)
Multimedia systems and equipment \x96 Colour measurement and management \x96 Part 12-2: Simple metadata format for identification of colour gamut
Multimedia systems and equipment \x96 Colour measurement and management \x96 Part 2-2 \x96 Colour management \x96 Extended RGB colour space - scRGB CORRIGENDUM 1
Multimedia systems and equipment \x96 Colour measurement and management \x96 Part 2-2: Colour management \x96 Extended RGB colour space - scRGB
Multimedia systems and equipment \x96 Colour measurement and management \x96 Part 2-4: Colour management \x96 Extended-gamut YCC colour space for video applications \x96 xvYCC CORRIGENDUM 1
Multimedia systems and equipment \x96 Colour measurement and management \x96 Part 2-4: Colour management \x96 Extended-gamut YCC colour space for video applications \x96 xvYCC
Multimedia systems and equipment \x96 Colour measurement and management \x96 Part 2-5: Colour management \x96 Optional RGB colour space \x96 opRGB
Multimedia systems and equipment Colour measurement and management Part 6: Front projection displays
Multimedia systems and equipment Multimedia home server systems Vocabulary of home server
Multimedia Sytems and Equipment - Colour Measurement and Management - Part 7-1: Colour Printers - Reflective Prints - RGB Inputs
Nuclear Instrumentation - Geophysical Borehole Instrumentation to Determine Rock Density ("Density Logging")
Nuclear Instrumentation - Spectrometry - Characterization of the Spectrum Background in HPGe Gamma-Ray Spectrometry
Nuclear Power Plants - Design of Control Rooms - Functional Analysis and Assignment
Nuclear Power Plants - Instrumentation Important to Safety - Determination and Maintenance of Trip Setpoints
Overhead Lines - Calculation of the Electrical Component of Distance between Live Parts and Obstacles - Method of Calculation
Overhead Lines - Requirements and Tests for Spacers
Overhead Lines - Requirements and Tests for Stockbridge Type Aeolian Vibration Dampers
Overhead lines \x96 Requirements and tests for aeolian vibration dampers
Overhead lines \x96 Requirements and tests for spacers
Photovoltaic (PV) module performance testing and energy rating - Part 2: Spectral responsivity, incidence angle and module operating temperature measurements
Photovoltaic (PV) module performance testing and energy rating - Part 3: Energy rating of PV modules
Photovoltaic (PV) module performance testing and energy rating - Part 4: Standard reference climatic profiles
Photovoltaic (PV) module performance testing and energy rating \x96 Part 1: Irradiance and temperature performance measurements and power rating
Plasma display panels - Part 2-6: Measuring methods - APL dependent gamma and colour characteristics
Plasma display panels - Part 4-1: Environmental testing methods - Climatic and mechanical
Plasma display panels \x96 Part 2-1: Measuring methods \x96 Optical
Plasma display panels \x96 Part 2-3: Measuring methods \x96 Image quality: defects and degradation
Plasma display panels \x96 Part 2-4: Measuring methods \x96 Visual quality: Image artifacts
Plasma display panels \x96 Part 2-5: Measuring methods \x96 Acoustic noise
Plasma display panels \x96 Part 3-2: Interface \x96 Electrical interface
Plasma display panels \x96 Part 4-2: Environmental testing methods \x96 Panel strength
Plasma display panels \x96 Part 4: Climatic and mechanical testing methods
Plasma display panels \x96 Part 5: Generic specification
Plasma display panels Part 1: Terminology and letter symbols
Plasma display panels Part 2-2: Measuring methods Optoelectrical
Plasma display panels Part 3-1: Mechanical interface
Plastics - Poly(Alkylene Terephthalate) Granules - Determination of Water Content
Plastiques - D\xe9termination de l'aptitude \xe0 l'\xe9coulement
Power capacitors \x96 Low-voltage power factor correction banks
Power capacitors Low-voltage power factor correction banks
Power installations exceeding 1 kV a.c. \x96 Part 1: Common rules CORRIGENDUM 1
Power installations exceeding 1 kV a.c. Part 1: Common rules
Power installations exceeding 1 kV AC and 1,5 kV DC \x96 Part 1: AC (Commented Version)
Power installations exceeding 1 kV AC and 1,5 kV DC \x96 Part 2: DC
Protection contre l\x92incendie - Syst\xe8mes d\x92extinction automatique du type sprinkler - Partie 4: Prescriptions et m\xe9thodes d\x92essai des dispositifs \xe0 ouverture rapide
Railway Applications - Fixed Installations - DC Switchgear - Part 1: General
Railway Applications - Fixed Installations - DC Switchgear - Part 2: Circuit-Breakers
Railway Applications - Fixed Installations - DC Switchgear - Part 3: Indoor Disconnectors and Switch Disconnectors
Railway Applications - Rolling Stock Equipment - Capacitors for Power Electronics
Railway applications \x96 Fixed installations \x96 DC switchgear \x96 Part 4: Outdoor d.c. disconnectors, switch-disconnectors and earthing switches
Railway applications \x96 Fixed installations \x96 DC switchgear \x96 Part 5: Surge arresters and low-voltage limiters for specific use in d.c. systems
Railway applications \x96 Fixed installations \x96 DC switchgear \x96 Part 6: DC switchgear assemblies
Railway applications \x96 Fixed installations \x96 DC switchgear \x96 Part 7-1: Measurement, control and protection devices for specific use in d.c. traction systems \x96 Application guide
Railway applications \x96 Fixed installations \x96 DC switchgear \x96 Part 7-2: Measurement, control and protection devices for specific use in d.c. traction systems \x96 Isolating current transducers and other current...
Railway applications \x96 Fixed installations \x96 DC switchgear \x96 Part 7-3: Measurement, control and protection devices for specific use in d.c. traction systems \x96 Isolating voltage transducers and other voltage...
Railway applications \x96 Rolling stock \x96 Protective provisions against electrical hazards
Railway applications \x96 Rolling stock equipment \x96 Capacitors for power electronics \x96 Part 1: Paper/plastic film capacitors
Railway applications \x96 Rolling stock equipment \x96 Capacitors for power electronics \x96 Part 2: Aluminium electrolytic capacitors with non-solid electrolyte
Railway applications \x96 Rolling stock equipment \x96 Capacitors for power electronics \x96 Part 3: Electric double-layer capacitors
Railways Applications - Rolling Stock - Protective Provisions Against Electrical Hazards
Recording - Helical-Scan Digital Video Cassette Recording System Using 6,35 mm Magnetic Tape for Consumer Use (525-60, 625-50, 1125-60 and 1250-50 Systems) - Part 1: General Specifications
Recording - Helical-Scan Digital Video Cassette Recording System Using 6,35 mm Magnetic Tape for Consumer Use (525-60, 625-50, 1125-60 and 1250-50 Systems) - Part 2: SD Format for 525-60 and...
Recording - Helical-Scan Digital Video Cassette Recording System Using 6,35 mm Magnetic Tape for Consumer Use (525-60, 625-50, 1125-60 and 1250-50 Systems) - Part 4: Pack Header Table and Contents...
Recording - Helical-Scan Digital Video Cassette Recording System Using 6,35 mm Magnetic Tape for Consumer Use (525-60, 625-50, 1125-60 and 1250-50 Systems) - Part 5: The Character Information System
Recording - Helical-Scan Digital Video Cassette Recording System Using 6,35 mm Magnetic Tape for Consumer Use (525-60, 625-50, 1125-60 and 1250-50 Systems) - Part 6: SDL Format
Recording - Helical-Scan Digital Video Cassette Recording System Using 6,35 mm Magnetic Tape for Consumer Use (525-60, 625-50, 1125-60 and 1250-50 Systems) - Part 7: Format EDTV2
RECORDING - HELICAL-SCAN DIGITAL VIDEO CASSETTE RECORDING SYSTEM USING 6,35 MM MAGNETIC TAPE FOR CONSUMER USE (525-60, 625-50, 1125-60 AND 1250-50 SYSTEMS) PART 3: HD FORMAT FOR 1125-60 AND 1250-50...
Recording - Helical-Scan Digital Video Cassette Recording System Using 6,35 mm Magnetic Tape for Consumer Use (525-60, 625-50, 1125-60 and 1250-50 Systems) Part 8: PALplus Format for the 625-50 System...
Recording - Helical-Scan Digital Video Cassette Recording System Using 6,35 mm Magnetic Tape for Consumer Use (525-60, 625-50, 1125-60, 1250-50 Systems) - Part 9: DVB Format
Recording - Helican-Scan Digital Video Cassette Recording System Using 6,35mm Magnetic Tape for Consumer Use (525-60, 625-50, 1125-60 and 1250-50 Systems) - Part 10: DTV Format
Recording \x96 Helical-scan digital video cassette recording system using 6,35 mm magnetic tape for consumer use (525-60, 625-50, 1125-60 and 1250-50 systems) \x96 Part 11: HDV format for 1080i and...
Residential carbon monoxide alarming devices
Rigid Cellular Plastics - Determination of Friability
Rolling Bearings - Needle Rollers - Tolerances First Edition
Rotary Shaft Lip Type Seals - Part 2: Vocabulary First Edition
Rotating electrical machines Equivalent loading and super-position techniques Indirect testing to determine temperature rise
Saw Tables for Use as Saw Benches - Tables for Hand-Held Circular Saws with a Maximum Saw-Blade Diameter of 315 mm - Safety Requirements
Secondary batteries (except lithium) for the propulsion of electric road vehicles - Part 4: Safety requirements of nickel-metal hydride cells and modules
Secondary batteries (except lithium) for the propulsion of electric road vehicles \x96 Performance and endurance tests
Secondary Batteries for the Propulsion of Electric Road Vehicles - Part 2: Dynamic Discharge Performance Test and Dynamic Endurance Test
Secondary Batteries for the Propulsion of Electric Road Vehicles - Part 3: Performance and Life Testing (Traffic Compatible, Urban Use Vehicles
Secondary batteries for the propulsion of electric road vehicles \x96 Part 1: Test parameters
Secondary Cells and Batteries Containing Alkaline or Other Non-Acid Electrolytes - Portable Sealed Rechargeable Single Cells - Part 1 Nickel-Cadmium
Secondary Cells and Batteries Containing Alkaline or Other Non-Acid Electrolytes - Portable Sealed Rechargeable Single Cells - Part 2 Nickel-Metal Hydride
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Secondary lithium cells and batteries for portable applications - Part 3: Prismatic and cylindrical lithium secondary cells, and batteries...
Secondary cells and batteries containing alkaline or other non-acid electrolytes \x96 Secondary lithium cells and batteries for portable applications \x96 Part 4: Coin secondary lithium cells, and batteries made from...
Secondary cells and batteries containing alkaline or other non-acid electrolytes Mechanical tests for sealed portable secondary cells and batteries
Secondary cells and batteries containing alkaline or other non-acid electrolytes Secondary lithium cells and batteries for portable applications
Secondary cells and batteries containing alkaline or other non-acid electrolytes Secondary sealed cells and batteries for portable applications \x96 Part 2: Nickel-metal hydride
Secondary Lithium Cells and Batteries for Portable Applications - Part 1: Secondary Lithium Cells
Secondary Lithium Cells and Batteries for Portable Applications - Part 2: Secondary Lithium Batteries
Service regulators for natural gas
Shipbuilding and Marine Structures - Inflatable Boats - Boats Made of Reinforced Elastomers or Plastomers
Specification for the testing of balanced and coaxial information technology cabling - Part 1-2: Installed balanced cabling as specified in ISO/IEC 11801 - Additional requirements for measurement of resistance unbalance...
Specification for the testing of balanced and coaxial information technology cabling \x96 Part 1-1: Additional requirements for the measurement of transverse conversion loss and equal level transverse conversion transfer loss...
Specification for the testing of balanced and coaxial information technology cabling \x96 Part 1: Installed balanced cabling as specified in ISO/IEC 11801 and related standards CORRIGENDUM 1
Specification for the testing of balanced and coaxial information technology cabling \x96 Part 2-21: Category 6 cords as specified in ISO/IEC 11801-1 \x96 Blank detail specification
Specification for the testing of balanced and coaxial information technology cabling \x96 Part 2-22: Category 6A cords as specified in ISO/IEC 11801-1 \x96 Blank detail specification
Specification for the testing of balanced and coaxial information technology cabling \x96 Part 2: Cords as specified in ISO/IEC 11801-1 and related standards (Commented Version)
Specified Time Relays for Industrial Use - Part 1: Requirements and Tests
STATIC VAR COMPENSATORS (SVC) - TESTING OF THYRISTOR VALVES
STATIC VAR COMPENSATORS (SVC) \x96 TESTING OF THYRISTOR VALVES
Subsea equipment - Part 2: Power transformers
Subsea equipment \x96 Part 1: Power connectors, penetrators and jumper assemblies with rated voltage from 3 kV (Umax = 3,6 kV) to 30 kV (Umax = 36 kV)
Surface Mounted Piezoelectric Devices for Frequency Control and Selection - Standard Outlines and Terminal Lead Connections - Part 1: Plastic Moulded Enclosure Outlines
Surface Mounted Piezoelectric Devices for Frequency Control and Selection - Standard Outlines and Terminal Lead Connections - Part 2: Ceramic Enclosures
Surface Mounted Piezoelectric Devices for Frequency Control and Selection - Standard Outlines and Terminal Lead Connections - Part 3: Metal Enclosures
Surface mounted piezoelectric devices for frequency control and selection Standard outlines and terminal lead connections Part 4: Hybrid enclosure outlines
Syst\xe8mes de protection contre les explosions - Partie 1 : D\xe9termination des indices d\x92explosion des poussi\xe8res combustibles dans l\x92air
Syst\xe8mes de protection contre les explosions - Partie 2: D\xe9termination des indices d\x92explosion des gaz combustibles dans l\x92air
Syst\xe8mes de protection contre les explosions - Partie 3: D\xe9termination des indices d\x92explosion des m\xe9langes de combustibles et d\x92air autres que les m\xe9langes air/poussi\xe8re et air/gaz
Syst\xe8mes de protection contre les explosions - Partie 4: D\xe9termination de l\x92efficacit\xe9 des syst\xe8mes de suppression des explosions
Testing of balanced and coaxial information technology cabling \x96 Part 3: Installed cabling as specified in ISO/IEC 15018 and related standards
Testing of balanced communication cabling in accordance with ISO/IEC 11801 \x96 Part 2-20: Patch cords and work area cords \x96 Blank detail specification for class D applications
Time relays and coupling relays for industrial and residential use \x96 Part 1: Requirements and tests
Transmissions hydrauliques et pneumatiques - Logements de joints racleurs pour tiges de piston \xe0 mouvement lin\xe9aire de v\xe9rins - Dimensions et tol\xe9rances
UL Standard for Safety Mechanical Safety for Cathode Ray Tubes
Ultrasonics - Focusing Transducers - Definitions and Measurement Methods for the Transmitted Fields
Ultrasonics - Pressure Pulse Lithotripters - Characteristics of Fields
Ultrasonics - Surgical Systems - Measurement and Declaration of the Basic Output Characteristics
Video Recording - Helical-Scan Digital Component Video Cassette Recording Format Using 12,65 mm Magnetic Tape and Incorporating Data Compression (Format Digital-L)
Video Systems (525/60) - Video and Accompanied Data Using the Vertical Blanking Interval - Analogue Interface
Video Systems (525/60) Video and Accompanied Data Using the Vertical Blanking Interval Analogue Interface Part 2: 525 Progressive Scan System

<< Prev Next >>