Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
100
110
120
130
140
150
160
169
170
171
172
173
174
175
176
177
178
179
180
181
190
200
210
220
230
240
250
300
350
400
450
500
1000
1500
1620
| Product Name | Notes |
|---|---|
| (R) BAR, ROD, AND SHAPES PRODUCED FROM 12% GRAPHITE - 3% POLYTETRAFLUOROETHYL ENE (PTFE) FILLED POLYAMIDE-IMIDE (PAI) MATERIAL | |
| (R) Bar, Rod, and Shapes Produced from 30% Glass Fiber Filled Polyamide-Imide (PAI) Material | |
| (R) BARS, RODS, AND SHAPES PRODUCED FROM 30% CARBON FIBER FILLED POLYAMIDE-IMIDE (PAI) MATERIAL | |
| (R) BARS, RODS, AND SHAPES PRODUCED FROM UNFILLED POLYAMIDE-IMIDE (PAI) MATERIAL | |
| (R) MOLDED OR EXTRUDED BAR, ROD, AND SHAPES MADE FROM POLYAMIDE-IMIDE (PAI) PLASTIC MATERIAL BOTH FILLED AND UNFILLED GRADES FOR HIGH-IMPACT STRENGTH AND MECHANICAL STRENGTH APPLICATIONS IN HIGH TEMPERATURE ENVIRONMENTS... | |
| (R) MOLDED OR EXTRUDED BAR, ROD, AND SHAPES PRODUCED FROM 20% GRAPHITE - 3% POLYTETRAFLUOROETHYL ENE (PTFE) FILLED POLYAMIDE-IMIDE (PAI) MATERIAL | |
| (R) Molded or Extruded Bar, Rod, and Shapes Produced from 20% Graphite \x96 3% Polytetrafluoroethyl ene (PTFE) Filled PolyamideImide (PAI) Material | |
| (R) Polytetrafluoroethyl ene (PTFE) Sheet, Molded General Purpose Grade, AS Sintered | |
| (R) Polytetrafluoroethyl ene (PTFE) Sheet, Molded Premium Grade, As Sintered | |
| (R) Tape, Low Modulus Aramid 300 (1334), 1000 (4448) and 8000 (13,345) Breaking Strength | |
| ADHESIVE COMPOUND, EPOXY MEDIUM TEMPERATURE APPLICATION | |
| ADHESIVE COMPOUND, EPOXY RESIN HIGH TEMPERATURE APPLICATION | |
| ADHESIVE COMPOUND, EPOXY Room Temperature Curing | |
| Adhesive Film, Epoxy-Base for High Durability Structural Adhesive Bonding | |
| Adhesive Film, Epoxy-Base, High Durability for 120 Degrees C (250 Degrees F) Service | |
| Adhesive Film, Epoxy-Base, High Durability for 175 Degrees C (350 Degrees F) Service | |
| Adhesive Film, Epoxy-Base, High Durability for 215 Degrees C (420 Degrees F) Service | |
| Adhesive Film, Epoxy-Base, High Durability for 95 Degrees C (200 Degrees F) Service | |
| Adhesive Film, Hot-Melt, Addition-Type Polyimide for Foam Sandwich Structure, -55 to +230 Degrees C (-65 to +450 Degrees F) | |
| Adhesive Film, Humidity-Resistant, Epoxy For Sandwich Panels, -55 to +95 \xb0C (65 to +200 \xb0F) | |
| Adhesive Film, Humidity-Resistant, Epoxy for Sandwich Panels, -55 to +95 Degrees C (65 to +200 Degrees F) | |
| Adhesive, Contact Polychloroprene (CR) Rubber, Resin Modified | |
| ADHESIVE, ELECTRICALLY CONDUCTIVE SILVER-FILLED EPOXY RESIN (STABILIZED TYPE) | |
| Adhesive, Electrically Conductive Silver-Filled Epoxy Resin | |
| ADHESIVE, ELECTRICALLY NON-CONDUCTIVE MODERATELY RAPID CURE | |
| ADHESIVE, EPDXY PASTE, FOR STRUCTURAL WELDBOND For 80\xb0C (180\xb0F) Service | |
| ADHESIVE, EPOXY PASTE, FOR STRUCTURAL WELDBOND FOR 80 DEGREES C (180 DEGREES F) SERVICE | |
| Adhesive, Foaming, Honeycomb Core Splice, Structural -55 Degrees C to +82 Degrees C (-65 Degrees F to +180 Degrees F) | |
| ADHESIVE, FOAMING, HONEYCOMB CORE SPLICE, STRUCTURAL -55 TO +82 DEGREES C (-65 TO +180 DEGREES F) | |
| Adhesive, Foaming, Honeycomb, Core Splice, Structural -54 Degrees to +177 Degrees C (-65 Degrees to +350 Degrees F) | |
| ADHESIVE, FOAMING, HONEYCOMB, CORE SPLICE, STRUCTURAL -54 TO +177 DEGREES C (-65 TO +350 DEGREES F) | |
| Adhesive, Modified Epoxy Moderate Heat Resistant, 120 Degrees C (250 Degrees F) Curing, Film Type | |
| Adhesive, Polyimide Resin, Film and Paste High Temperature Resistant, 315 Degrees C (599 Degrees F) | |
| ADHESIVE, SYNTHETIC RUBBER BUNA N TYPE | |
| Aerodynamic Fairing Compound -55 Degrees to +150 Degrees C (-65 Degrees to +300 Degrees F) | |
| Aerodynamic Fairing Compound -55 Degrees to +85 Degrees C (-65 Degrees to +185 Degrees F) | |
| AERODYNAMIC FAIRING COMPOUND -55\xb0 to +150\xb0C (-65\xb0 to +300\xb0F) | |
| Aerodynamic Fairing Compound -55\xb0 to +85\xb0C (-65\xb0 to +185\xb0F) | |
| Aerodynamic Smoothing Compound, Flexible -55 Degrees to +130 Degrees C (-65 Degrees to +270 Degrees F) | |
| Aerodynamic Smoothing Compound, Flexible -55\xb0 to +130\xb0C (-65\xb0 to +270\xb0F) | |
| CARBON (GRAPHITE) FIBER TAPE AND SHEET | |
| CLOTH, COATED, GLASS, ALUMINUM FACE SILICONE RUBBER BACK | |
| Cloth, Glass Aluminum Face, Silicone Rubber Back | |
| Cloth, Glass, Aluminum Face, Silicone Rubber Back | |
| CLOTH, GLASS, VINYL COATED (STABILIZED TYPE) | |
| Cloth, Glass, Vinyl Coated | |
| Cloth, Marquisette, Nylon | |
| CLOTH, META-ARAMID WARP META-ARAMID/PARA-ARA MID OR META-ARAMID/NOVOLOID FILLING Napped | |
| CLOTH, MONOFILAMENT, NETTING 12 X 12 Mesh, 13 ounces/square yard (441 g/m2) | |
| CLOTH, MONOFILAMENT, NETTING 12 X 12 MESH, 13 OUNCES/SQUARE YARD | |
| CLOTH, MONOFILAMENT, NETTING 12 X 12 Mesh, 13 oz per sq yd (440 g/m2) | |
| CLOTH, MONOFILAMENT, NETTING 20 x 20 Mesh, 7 ounces/square yard (237 g/m2) | |
| CLOTH, MONOFILAMENT, NETTING | |
| CLOTH, NYLON THILL 5.4 Ounces per Square Yard (183 g/m2) Smooth Finish, Heavily Calendered, Water Repellent Treated | |
| CLOTH, NYLON TWILL 3.3 Ounces per Square Yard (112 g/m2) Smooth F9nish, Water Repellent Treated | |
| CLOTH, NYLON TWILL 3.3 OUNCES PER SQUARE YARD (112 G/M2) SMOOTH FINISH, WATER REPELLENT TREATED | |
| CLOTH, NYLON TWILL 3.3 Ounces per Square Yard (112 g/m2), Smooth Finish | |
| CLOTH, NYLON TWILL 3.3 OZ PER SQUARE YARD (112G/M2), SMOOTH FINISH | |
| CLOTH, NYLON TWILL 5.4 Ounces per Square Yard (183 g/m2 ) Smooth Finish, Heavily Calendered, Water Repellent Treated | |
| CLOTH, NYLON TWILL 5.4 Ounces per Square Yard (183 g/m2) Smooth Finish, Heavily Calendered | |
| CLOTH, NYLON TWILL 5.4 Ounces per Square Yard (183 g/m2), Smooth Finish | |
| CLOTH, NYLON TWILL 5.4 OUNCES SQUARE YARD (183 G/M2), SMOOTH FINISH | |
| CLOTH, NYLON TWILL 5.5 Ounces per Square Yard (186 g/m2) Smooth Finish, Water Repellent Treated | |
| CLOTH, NYLON TWILL | |
| CLOTH, TWILL NYLON WARP, RAYON FILLING | |
| COATING MATERIAL, ELECTRICALLY CONDUCTIVE SILVER - ORGANIC RESIN | |
| COPPER WIRE POLYTETRAFLUORORETHY LENE Covered, Miniature | |
| COPPER WIRE, MAGNET Single Film Insulated, High Temperature | |
| CORE, FLEXIBLE HONEYCOMB, POLYAMIDE PAPER BASE, PHENOLIC COATED | |
| CORE, HONEYCOMB FIBROUS, ARAMID BASE, PHENOLIC COATED | |
| Core, Honeycomb, Glass/ Phenolic Bias Weave Fiber Construction | |
| CORE, HONEYCOMB, GLASS/PHENOLIC BIAS WEAVE FIBER CONSTRUCTION | |
| CORE, HONEYCOMB, GLASS/PHENOLIC | |
| Core, Honeycomb, Glass/Polyimide | |
| CORE, OVEREXPANDED HONEYCOMB, POLYAMIDE PAPER BASE, PHENOLIC COATED | |
| Core, Polyurethane Foam (Polyether) 2.0 Pounds per Cubic Foot (32 kg/m3) Density | |
| Core, Polyurethane Foam (Polyether) 4.0 Pounds per Cubic Foot (64 kg/m3) Density | |
| Core, Polyurethane Foam (Polyether) Rigid, Cellular | |
| Elastomer: Fluorosilicone Rubber (FVMQ) Fuel and Oil Resistant 75 - 85 Durometer Type \x93A\x94 Hardness For Products in Fuel Systems/Lubricating Oils | |
| Elastomer: Nitrile Rubber (NBR) Synthetic Oil Resistant Sheets, 65 to 75 Type A Hardness for Products in Engine Oil Systems | |
| Elastomer: Rubber, Silicone (MQ/VMQ/PVMQ) Flame Retardant, Low Smoke Density, Low Smoke Toxicity 50 \x96 60 Durometer Type A Hardness for Products in Pressurized Aircraft Compartment Interiors | |
| EPDXY RESIN, TETRAGLYCIDYL METHYLENEDIANILINE (TGMDA) 10,000 - 14,000 Centipoise Viscosity | |
| EPDXY RESIN, TETRAGLYCIDYL METHYLENEDIANILINE 14,000 - 18,000 Centipoise Viscosity | |
| Epoxy Cresol Novolac Resin Low Molecular Weight | |
| Epoxy Resin Matrix, Thermosetting Moderate Temperature Resistant, Unfilled | |
| EPOXY RESIN, CYCLOALIPHATIC LIQUID | |
| EPOXY RESIN, POLYFUNCTIONAL SOLID | |
| EPOXY RESIN, TETRAGLYCIDYL METHYLENEDIANILINE (TGMDA) 10,000 TO 14,000 CENTIPOISE VISCOSITY | |
| EPOXY RESIN, TETRAGLYCIDYL METHYLENEDIANILINE 14, 000 TO 18,000 CENTIPOISE VISCOSITY | |
| FABRIC, GLASS, VINYL COATED POROUS | |
| Fabric, Polybenzimidazole (PBI) Polyamide Fiberglass Polytetrafluoroethyl ene (PTFE) Impregnated, Sintered | |
| GLASS CLOTH, CHLOROPRENE (CR) COATED | |
| Insulation, Sound and Thermal Resin-Bonded Glass Fiber, Medium Filament (Stabilize Type) | |
| INSULATION, SOUND AND THERMAL RESIN-BONDED GLASS FIBER, MEDIUM FILAMENT (STABILIZED TYPE) | |
| Insulation, Sound and Thermal Resin-Bonded Glass Fiber, Medium Filament | |
| Insulation, Thermal Ceramic Fiber | |
| Insulation, Thermal Silica Fiber | |
| MICROSPHERES, CARBON HOLLOW (STABILIZED TYPE) | |
| Microspheres, Carbon Hollow | |
| Microspheres, Hollow Glass | |
| MOLDINGS, GLASS FIBER FILLED POLYTETRAFLUOROETHYL ENE (PTFE) 75% PTFE RESIN, 25% GLASS FIBERS, AS SINTERED (STABILIZED TYPE) | |
| Moldings, Glass Fiber Filled Polytetrafluoroethyl ene (PTFE) 75% PTFE Resin, 25% Glass Fibers, As Sintered | |
| Moldings, Glass Fiber Filled Polytetrafluoroethyl ene 75 PTFE Resin, 25 Glass, as Sintered | |
| Paper Honeycomb 125 lb (55 kg) Paper | |
| PAPER HONEYCOMB 60 lb (25 kg) Paper | |
| PLASTIC MOLDING COMPOUND, EPI-BIS EPOXY Glass Fiber Reinforced, Structural | |
| Plastic Molding Compound, Novolac Epoxy Resin, Short Glass Fiber Reinforced, Structural | |
| PLASTIC MOLDINGS AND EXTRUSIONS, METHYL METHACRYLATED HEAT - RESISTANT | |
| Plastic Moldings, Electrical Insulation Cross-Linked Polyolefin, Pigmented, Flexible, Heat Shrinkable | |
| Polyamide-Imide Bar, Rod, and Shapes 12% Graphite - 3% Polytetrafluoroethyl ene Filled | |
| Polyamide-Imide Bar, Rod, and Shapes 20 Graphite - 3 Polytetrafluoroethyl ene (PTFE) Filled | |
| POLYAMIDE-IMIDE BAR, ROD, AND SHAPES 30 Glass Fiber | |
| Polyamide-Imide Bar, Rod, and Shapes 30% Carbon Fiber | |
| Polyamide-Imide Bar, Rod, and Shapes 30% Glass Fiber | |
| Polyamide-Imide Bar, Rod, and Shapes Molded or Extruded | |
| POLYTETRAFLUOROETHYL ENE (PTFE) FILM PREMIUM GRADE (STABILIZED TYPE) | |
| Polytetrafluoroethyl ene (PTFE) Film Premium Grade | |
| Polytetrafluoroethyl ene (PTFE) Moldings and Extrusions Unfilled, Pigmented, and Filled Components | |
| Polytetrafluoroethyl ene (PTFE) Moldings and Extrusions Unfilled, Pigmented, and Filled | |
| Polytetrafluoroethyl ene (PTFE) Moldings General Purpose Grade, As Sintered | |
| POLYTETRAFLUOROETHYL ENE (PTFE) MOLDINGS PREMIUM GRADE, AS SINTERED(STABILIZED TYPE) | |
| Polytetrafluoroethyl ene (PTFE) Moldings Premium Grade, As Sintered | |
| Polytetrafluoroethyl ene (PTFE) Sheet, Glass Cloth Reinforced | |
| Polytetrafluoroethyl ene (PTFE) Sheet, Glass Fabric Reinforced | |
| POLYTETRAFLUOROETHYL ENE (PTFE) SHEET, MOLDED GENERAL PURPOSE GRADE, AS SINTERED (STABILIZED TYPE) | |
| Polytetrafluoroethyl ene (PTFE) Sheet, Molded General Purpose Grade, As Sintered | |
| POLYTETRAFLUOROETHYL ENE (PTFE) SHEET, MOLDED PREMIUM GRADE, AS SINTERED (STABILIZED TYPE) | |
| Polytetrafluoroethyl ene (PTFE) Sheet, Molded Premium Grade, As Sintered | |
| POLYTETRAFLUOROETHYL ENE FILM GENERAL PURPOSE GRADE (STABILIZED TYPE) | |
| Polytetrafluoroethyl ene Film General Purpose Grade | |
| Polytetrafluoroethyl ene Film, General Purpose Grade | |
| Polytetrafluoroethyl ene Sheet, Glass Fabric Reinforced | |
| Polytetrafluoroethyl ene Sheet, Molded General Purpose Grade, as Sintered | |
| Polytetrafluoroethyl ene Sheet, Molded Premium Grade, as Sintered | |
| Potting Compound, Epoxy Bisphenol A-Type Filled, Heat Cure, High HDT | |
| Potting Compound, Epoxy Bisphenol A-Type Filled, Heat Cure, Low CTE Thermal Shock Resistant | |
| Potting Compound, Epoxy Bisphenol A-Type Filled, Heat Cure, Machinable | |
| Potting Compound, Epoxy Bisphenol A-Type Filled, Room Temperature Cure, Low Exotherm | |
| Potting Compound, Epoxy Bisphenol A-Type Filled, Room Temperature Cure, Low Shrinkage | |
| Potting Compound, Epoxy Bisphenol A-Type Impregnating Resin, Heat Cure, Single Component | |
| Potting Compound, Epoxy Bisphenol A-Type Syntactic Foam, Heat Cure | |
| Potting Compound, Epoxy Bisphenol A-Type Unfilled, Room Temperature Cure, Semiflexible | |
| Potting Compound, Epoxy Bisphenol A-Type Unfilled, Room Temperature Cure | |
| Potting Compound, Epoxy Bisphenol A-Type | |
| POTTING COMPOUND, EPOXY FILLED 9-1 CTE, 250 HDT | |
| Potting Compound, Epoxy Flexible, Thermal Shock Resistant, Heat Cure | |
| Potting Compound, Epoxy One Part, Filled, Heat Cure, Low CTE | |
| Potting Compound, Epoxy Two Part, Highly Filled, Heat Cure, High Compressive Strength | |
| POTTING COMPOUND, EPOXY, FILLED 10-15 CTE, 225 HDT | |
| POTTING COMPOUND, EPOXY, FILLED 15 \x96 20 GTE, 225 HDT Free Machining | |
| POTTING COMPOUND, EPOXY, FILLED 15-20 CTE, 180 HDT | |
| POTTING COMPOUND, EPOXY, FILLED 15-20 CTE, 225 HDT | |
| POTTING COMPOUND, EPOXY, FILLED 25-30CTE, 175HDT Room Temperature Cure | |
| POTTING COMPOUND, EPOXY, FLEXIBLE DUROMETER 75-85 | |
| POTTING COMPOUND, EPOXY, UNFILLED 35-40CTE, 160HDT Room Temperature Cure | |
| POTTING COMPOUND, EPOXY, UNFILLED General Purpose Room Temperature Cure | |
| POTTING COMPOUNO, FOAMED EPDXY TYPE Amine Hardened | |
| POWDER, FUMED SILICON DIOXIDE THICKENING EFFICIENCY 120 (STABILIZED TYPE) | |
| Powder, Fumed Silicon Dioxide Thickening Efficiency 120 | |
| Powder, Fumed Silicon Dioxide Thickening Efficiency 95 | |
| POWDER, FUMED SILICON DIOXIDE | |
| Resin System, Epoxy, Carbon Microballoon Filled 135 Degrees C (275 Degrees F) Cure | |
| RESIN, EPOXY, MATRIX, THERMOSETTING MODERATE TEMPERATURE RESISTANT, UNFILLED | |
| Resin, Polyimide, Sealing High-Temperature Resistant, 315 \xb0C (600 \xb0F) Unfilled | |
| Resin, Polyimide, Sealing High-Temperature Resistant, 315 Degrees C (600 Degrees F) Unfilled | |
| Sandwich Structures, Glass Fabric-Resin Low Pressure Molded, Heat Resistant | |
| SHIMS, FILLED RESIN COMPOUND (STABILIZED TYPE) | |
| Shims, Filled Resin Compound Liquid Precatalyzed | |
| Shims, Filled Resin Compound Liquid | |
| Shims, Filled Resin Compound Precatalyzed Sheet | |
| SHIMS, FILLED RESIN COMPOUND, PRECATALYZED SHEET | |
| Shims, Filled Resin Compound | |
| Syntactic Foam Tiles | |
| Tape and Webbing, Textile, Para-Aramid Intermediate Modulus 1 Inch (25 mm), 0.08 to 1.65 Ounces per Yard (2.5 to 51.2 g/m) | |
| Tape and Webbing, Textile, Para-Aramid Intermediate Modulus 1 Inch (25mm), 0.08 to 1.65 Ounces per Yard (2.5 to 51.2 g/m) | |
| Tape and Webbing, Textile, Para-Aramid Intermediate Modulus 1-1/2 Inches (37.5 mm), 0.12 to 0.47 Ounces per Yard (3.7 to 14.6 g/m) | |
| Tape and Webbing, Textile, Para-Aramid Intermediate Modulus 1-1/2 Inches (37.5mm), 0.12 to 0.47 Ounces per Yard (3.7 to 14.6 g/m) | |
| Tape and Webbing, Textile, Para-Aramid Intermediate Modulus 1-1/4 Inches (31 mm), 0.23 Ounces per Yard (7.1 g/m) | |
| Tape and Webbing, Textile, Para-Aramid Intermediate Modulus 1-1/4 Inches (31mm), 0.23 Ounces per Yard (7.1 g/m) | |
| Tape and Webbing, Textile, Para-Aramid Intermediate Modulus 1-1/8 Inches (28 mm), 0.23 to 2.00 Ounces per Yard (7.1 to 62.0 g/m) | |
| Tape and Webbing, Textile, Para-Aramid Intermediate Modulus 1-1/8 Inches (28mm), 0.23 to 2.00 Ounces per Yard (7.1 to 62.0 g/m) | |
| Tape and Webbing, Textile, Para-Aramid Intermediate Modulus 1-3/4 Inches (44 mm), 0.17 to 2.50 Ounces per Yard (5.3 to 77.5 g/m) | |
| Tape and Webbing, Textile, Para-Aramid Intermediate Modulus 1-3/4 Inches (44mm), 0.17 to 2.50 Ounces per Yard (5.3 to 77.5 g/m) | |
| Tape and Webbing, Textile, Para-Aramid Intermediate Modulus 1/2 Inch (12.5 mm), 0.06 to 0.56 Ounces per Yard (1.9 to 17.4 g/m) | |
| Tape and Webbing, Textile, Para-Aramid Intermediate Modulus 1/2 Inch (12.5mm), 0.06 to 0.56 Ounces per Yard (1.9 to 17.4 g/m) | |
| TAPE AND WEBBING, TEXTILE, PARA-ARAMID INTERMEDIATE MODULUS 2.00 INCHES (50 MM), 0.12 TO 1.10 OUNCES PER YARD (3.7 TO 34.1 G/M) (STABILIZED TYPE) | |
| Tape and Webbing, Textile, Para-Aramid Intermediate Modulus 2.00 Inches (50 mm), 0.12 to 1.10 Ounces per Yard (3.7 to 34.1 g/m) | |
| Tape and Webbing, Textile, Para-Aramid Intermediate Modulus 2.00 Inches (50mm), 0.12 to 1.10 Ounces per Yard (3.7 to 34.1 g/m) | |
| Tape and Webbing, Textile, Para-Aramid Intermediate Modulus 3/4 Inch (19 mm), 0.11 to 0.60 Ounces per Yard (3.4 to 18.6 g/m) | |
| Tape and Webbing, Textile, Para-Aramid Intermediate Modulus 3/4 Inch (19mm), 0.11 to 0.60 Ounces per Yard (3.4 to 18.6 g/m) | |
| Tape and Webbing, Textile, Para-Aramid Intermediate Modulus 3/8 Inch (9.5 mm), 0.035 Ounces per Yard (1.09 g/m) | |
| Tape and Webbing, Textile, Para-Aramid Intermediate Modulus 3/8 Inch (9.5mm), 0.035 Ounces per Yard (1.09 g/m) | |
| Tape and Webbing, Textile, Para-Aramid Intermediate Modulus 5/16 Inch (7.9 mm), 0.053 Ounces per Yard (1.64 g/m) | |
| Tape and Webbing, Textile, Para-Aramid Intermediate Modulus 5/16 Inch (7.9mm), 0.053 Ounces per Yard (1.64 g/m) | |
| Tape and Webbing, Textile, Para-Aramid Intermediate Modulus 5/8 Inch (15.9 mm), 0.25 Ounces per Yard (7.75 g/m) | |
| Tape and Webbing, Textile, Para-Aramid Intermediate Modulus 5/8 Inch (15.9mm), 0.25 Ounces per Yard (7.75 g/m) | |
| Tape and Webbing, Textile, Para-Aramid Intermediate Modulus 9/16 Inch (14 mm), 0.08 to 0.13 Ounces per Yard (2.5 to 4.0 g/m) | |
| Tape and Webbing, Textile, Para-Aramid Intermediate Modulus 9/16 Inch (14mm), 0.08 to 0.13 Ounces per Yard (2.5 to 4.0 g/m) | |
| Tape and Webbing, Textile, Para-Aramid Intermediate Modulus | |
| Tape and Webbing, Textile. Para-Aramid Intermediate Modulus \xbe Inch (19 mm), 0.11 to 0.60 Ounces per Yard (3.4 to 18.6 g/m) | |
| TAPE AND WEBBING, WOVEN, NYLON (STABILIZED TYPE) | |
| Tape and Webbing, Woven, Nylon | |
| Tape for Organic Coatings Adhesion Testing | |
| TAPE, ADHESIVE, PRESSURE-SENSITIVE THERMAL RADIATION RESISTANT (STABILIZED TYPE) | |
| Tape, Adhesive, Pressure-Sensitive Thermal Radiation Resistant, Aluminum Coated Glass Cloth | |
| Tape, Adhesive, Pressure-Sensitive Thermal Radiation Resistant, Aluminum Foil/Glass Cloth | |
| Tape, Adhesive, Pressure-Sensitive Thermal Radiation Resistant | |
| TAPE, ADHESIVE, PRESSURE-SENSITIVE, THERMAL RADIATION RESISTANT, ALUMINUM COATED GLASS CLOTH (STABILIZED TYPE) | |
| Tape, Low Modulus Aramid 2 (51), 1000 (4448) Breaking Strength | |
| Tape, Low Modulus Aramid 2 (51), 300 (1334) Breaking Strength | |
| Tape, Low Modulus Aramid 2 (51), 3000 (13,345) Breaking Strength | |
| Tape, Low Modulus Aramid 300 (1334), 1000 (4448) and 8000 (13,345) Breaking Strength | |
| TAPE, NYLON, LOOP | |
| TAPE, NYLON, NONMELTING, REINFORCING 1 (25) WIDE, (2335 N) BREAKING STRENGTH | |
| TAPE, NYLON, NONMELTING, REINFORCING 1 (25) WIDE, 1000 (4450 N) BREAKING STRENGTH | |
| TAPE, NYLON, NONMELTING, REINFORCING 1 (25) Wide, 525 (2335 N) Breaking Strength | |
| TAPE, NYLON, NONMELTING, REINFORCING 1-1/2 (38) WIDE, 1500 (6670 N) BREAKING STRENGTH | |
| TAPE, NYLON, NONMELTING, REINFORCING 2 (50) WIDE, 1500 (6670 N) BREAKING STRENGTH | |
| TAPE, NYLON, NONMELTING, REINFORCING 2 (50) WIDE, 2000 (8895 N) BREAKING STRENGTH | |
| TAPE, NYLON, NONMELTING, REINFORCING 2 (50) Wide, 3000 (13,345 N) Breaking Strength | |
| TAPE, NYLON, NONMELTING, REINFORCING 2(50) Wide, 2000 (8895 N) Breaking Strength | |
| TAPE, NYLON, NONMELTING, REINFORCING 3/4 (19) WIDE, 400 (1780 N) BREAKING STRENGTH | |
| Tape, Nylon, Nonmelting, Reinforcing 3/4 (19) Wide, 400 (1780 N)Breaking Strength | |
| TAPE, NYLON, NONMELTING, REINFORCING 5/16 (8) WIDE 350 (1555 N) BRAKING STRENGTH | |
| TAPE, NYLON, NONMELTING, REINFORCING 9/16 (14) WIDE, 500 (2225 N) BREAKING STRENGTH | |
| TAPE, NYLON, NONMELTING, REINFORCING | |
| Tape, Woven, Nylon 290 Pounds Force (1290 N) | |
| Tape, Woven, Nylon 350 Pounds Force (1557 N) | |
| Thread, Aramid, Spun Staple | |
| Thread, Para-Aramid Intermediate Modulus 10,000 Yards per Pound (20,159 m/kg), 16 Pounds Force (71 N) Breaking Strength | |
| Thread, Para-Aramid Intermediate Modulus 2000 Yards per Pound (4032 m/kg), 80 Pounds Force (356 N) Breaking Strength | |
| Thread, Para-Aramid Intermediate Modulus 3350 Yards per Pound (6753 m/kg), 50 Pounds Force (222 N) Breaking Strength | |
| Thread, Para-Aramid Intermediate Modulus 500 Yards per Pound (1008 m/kg), 225 Pounds Force (1001 N) Breaking Strength | |
| Thread, Para-Aramid Intermediate Modulus 5000 Yards per Pound (10.080 m/kg), 35 Pounds Force (156 N) Breaking Strength | |
| Thread, Para-Aramid Intermediate Modulus 6700 Yards per Pound (13,507 m/kg), 25 Pounds Force (111 N) Breaking Strength | |
| Thread, Para-Aramid Intermediate Modulus 850 Yards per Pound (1714 m/kg), 175 Pounds Force (778 N) Breaking Strength | |
| Thread, Para-Aramid Intermediate Modulus 950 Yards per Pound (1915 m/kg), 150 Pounds Force (667 N) Breaking Strength | |
| Thread, Para-Aramid Intermediate Modulus | |
| TUBING, IRRADIATED MODIFIED FLUOROPOLYMER PLASTIC, ELECTRICAL INSULATION FLAME RESISTANT, FLEXIBLE, HEAT-SHRINKABLE, 2 TO 1 SHRINK RATIO (STABILIZED TYPE) | |
| Tubing, Irradiated Modified Fluoropolymer Plastic, Electrical Insulation Flame Resistant, Flexible, Heat-Shrinkable, 2 to 1 Shrink Ratio | |
| Type 1 Virgin Polytetrafluoroethyl ene (PTFE) Moldings and Extrusions | |
| Type 10 Virgin Polytetrafluoroethyl ene (PTFE) Moldings or Extrusions with 15% Carbon Fiber | |
| Type 11 10% Aromatic Polymer Filled Virgin Polytetrafluoroethyl ene (PTFE) Moldings or Extrusions | |
| Type 12 10% Mineral, 2.5% Molybdenum Disulfide Filled Virgin Polytetrafluoroethyl ene (PTFE) Moldings or Extrusions | |
| Type 13 10% Polyimide Filled Virgin Polytetrafluoroethyl ene (PTFE) Moldings or Extrusions | |
| Type 14 40% Bronze Filled Virgin Polytetrafluoroethyl ene (PTFE) Moldings or Extrusions | |
| Type 15 15% Aromatic Polymer Filled Virgin Polytetrafluoroethyl ene (PTFE) Moldings or Extrusions | |
| Type 16 15% Polyimide Filled Virgin Polytetrafluoroethyl ene (PTFE) Moldings or Extrusions | |
| Type 2 15% Graphite Filled Virgin Polytetrafluoroethyl ene (PTFE) Moldings or Extrusions | |
| Type 3 15% Glass, 5% Molybdenum Disulfide Filled Virgin Polytetrafluoroethyl ene (PTFE) Moldings or Extrusions | |
| Type 4 25% Glass Filled Virgin Polytetrafluoroethyl ene (PTFE) Moldings or Extrusions | |
| Type 5 Virgin Polytetrafluoroethyl ene (PTFE) Moldings or Extrusions with Pigment | |
| Type 6 60% Bronze Filled Virgin Polytetrafluoroethyl ene (PTFE) Moldings or Extrusions | |
| Type 7 Virgin Polytetrafluoroethyl ene (PTFE) Moldings or Extrusions with 25% Carbon and Graphite | |
| Type 8 Virgin Polytetrafluoroethyl ene (PTFE) Moldings or Extrusions with 10% Carbon Fiber | |
| Type 9 Virgin Polytetrafluoroethyl ene (PTFE) Moldings with Pigment for AS4716 and AS5857 Backup Rings | |
| Type 9 Virgin Polytetrafluoroethyl ene (PTFE) Moldings with Pigment for AS4716 Backup Rings | |
| Unfilled Polyamide-Imide Bar, Rod, and Shapes | |
| Webbing, Nylon, Aircraft Arresting 105,000 Pounds (467 kN) | |
| Webbing, Nylon, Aircraft Arresting 130,000 Pounds (578 kN) | |
| Webbing, Nylon, Aircraft Arresting | |
| Webbing, Nylon, Integral Locking Slots 1 (25) Wide, 3000 (13,345) Breaking Strength | |
| Webbing, Nylon, Integral Locking Slots 1 (25) Wide, 4000 (17,793) Breaking Strength | |
| Webbing, Nylon, Integral Locking Slots 1 (25) Wide, 5000 (22,241) Breaking Strength | |
| Webbing, Nylon, Integral Locking Slots 1-1/16 (27) Wide, 6000 (26,689) Breaking Strength | |
| Webbing, Nylon, Integral Locking Slots 1-1/16 (27) Wide, 7000 (31,138) Breaking Strength | |
| Webbing, Nylon, Integral Locking Slots 1-1/8 (28) Wide, 10,000 (44,480) Breaking Strength | |
| Webbing, Nylon, Integral Locking Slots 1-1/8 (28) Wide, 10,000 (44,482) Breaking Strength | |
| WEBBING, NYLON, INTEGRAL LOCKING SLOTS 1-1/8 (28) Wide, 11,000 (48,930) Breaking Strength | |
| Webbing, Nylon, Integral Locking Slots 1-1/8 (28) Wide, 12,000 (53,379) Breaking Strength | |
| Webbing, Nylon, Integral Locking Slots 1-1/8 (28) Wide, 12,000 (53,380) Breaking Strength | |
| Webbing, Nylon, Integral Locking Slots 1-1/8 (29) Wide, 10,000 (44,482) Breaking Strength | |
| Webbing, Nylon, Integral Locking Slots 1-1/8 (29) Wide, 11,000 (48,930) Breaking Strength | |
| Webbing, Nylon, Integral Locking Slots 1-1/8 (29) Wide, 12,000 (53,379) Breaking Strength | |
| Webbing, Nylon, Integral Locking Slots 5/8 (15.9) Wide, 1000 (4448) Breaking Strength (Stablilized Type) | |
| Webbing, Nylon, Integral Locking Slots 5/8 (15.9) Wide, 1000 (4448) Breaking Strength | |
| Webbing, Nylon, Integral Locking Slots 5/8 (15.9) Wide, 2000 (8896) Breaking Strength (Stablilized Type) | |
| Webbing, Nylon, Integral Locking Slots 5/8 (15.9) Wide, 2000 (8896) Breaking Strength | |
| Webbing, Nylon, Integral Locking Slots | |
| Webbing, Nylon/Polyester, Aircraft Arresting Center Pick 130,000 Pounds (578 kN) | |
| Webbing, Textile, Tubular, Para-Aramid Intermediate Modulus 0.25 Ounce per Linear Yard (9.6 g/Linear m) | |
| Webbing, Textile, Tubular, Para-Aramid Intermediate Modulus 0.30 Ounce per Linear Yard (12 g/Linear m) | |
| Webbing, Textile, Tubular, Para-Aramid Intermediate Modulus 0.35 Ounce Per Linear Yard (14 g/Linear m) | |
| Webbing, Textile, Tubular, Para-Aramid Intermediate Modulus 0.50 Ounce per Linear Yard (20 g/Linear m) | |
| Webbing, Textile, Tubular, Para-Aramid Intermediate Modulus 0.70 Ounce per Linear Yard (28 g/Linear m) | |
| Webbing, Textile, Tubular, Para-Aramid Intermediate Modulus | |
| Webbing, Woven Nylon Fabric 12,000 Pounds (53,400 N), 3.3 Ounces/ Yards (102.5 g/m) | |
| Webbing, Woven Nylon Fabric 6000 Pounds (26,700 N), 1.8 Ounces/ Yards (56 g/m) | |
| Webbing, Woven Nylon Fabric 6000 Pounds (26,700 N), 1.8 Ounces/Yards (56 g/m) | |
| Webbing, Woven Nylon Fabric 9000 Pounds (40,050 N), 2.5 Ounces/ Yards (77.5 g/m) | |
| Webbing, Woven Nylon Fabric 9000 Pounds (40,050 N), 2.5 Ounces/Yards (77.5 g/m) | |
| Webbing, Woven Nylon Fabric | |
| WEBBING, WOVEN NYLON FOR DECELERATORS (STABILIZED TYPE) | |
| WEBBING, WOVEN NYLON FOR DECELERATORS 1 (25) WIDE, 4000 (17,800) BREAKING STRENGTH (STABILIZED TYPE) | |
| Webbing, Woven Nylon for Decelerators 1 (25) Wide, 4000 (17,800) Breaking Strength | |
| WEBBING, WOVEN NYLON FOR DECELERATORS 1 (25) WIDE, 600 (26,700) BREAKING STRENGTH (STABILIZED TYPE) | |
| Webbing, Woven Nylon for Decelerators 1 (25) Wide, 6000 (26,700) Breaking Strength | |
| WEBBING, WOVEN NYLON FOR DECELERATORS 1 (25) WIDE, 9000 (40,000) BREAKING STRENGTH (STABILIZED TYPE) | |
| Webbing, Woven Nylon For Decelerators 1 (25) Wide, 9000 (40,000) Breaking Strength | |
| Webbing, Woven Nylon for Decelerators 1 3/4 (44) Wide, 10,000 (44,500) Breaking Strength | |
| Webbing, Woven Nylon For Decelerators 1-23/32 (43) Wide, 8700 (38,700) Breaking Strength | |
| Webbing, Woven Nylon for Decelerators 3/4 (19) Wide, 3000 (13,350) Breaking Strength | |
| Webbing, Woven Nylon For Decelerators | |
| Webbing, Woven, Nylon 2600 Pounds Force (11,565 N) | |
| Webbing, Woven, Nylon 400 Pounds Force (1779 N) | |
| Webbing, Woven, Nylon 900 Pounds Force (4003 N) |
| << Prev | Next >> |