Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
100
110
120
130
140
150
160
165
166
167
168
169
170
171
172
173
174
175
176
177
180
190
200
210
220
230
250
300
350
400
450
500
1000
1500
1620
| Product Name | Notes |
|---|---|
| (R) Automated Gaseous Nitriding Controlled by Nitriding Potential | |
| (R) Automated Gaseous Nitrocarburizing Controlled by Potentials | |
| (R) Brazing, Aluminum and Aluminum Alloys Molten Flux (Dip) | |
| (R) Brazing, Copper | |
| (R) Carburizing and Heat Treatment of Carburizing Grade Steel Parts | |
| (R) Chemical Film Treatment for Aluminum Alloys General Purpose Coating | |
| (R) Conversion Coating of Titanium Alloys Fluoride-Phosphate Type | |
| (R) Electrolytic Treatment for Magnesium Alloys Alkaline Type, Full Coat | |
| (R) Enhanced Ultrasonic Immersion Inspection for Titanium Alloy and other Metal Alloy Billets | |
| (R) Fluorescent Penetrant Inspection Aircraft and Engine Component Maintenance | |
| (R) Gas Nitriding of Low-Alloy Steel Parts | |
| (R) Gaseous Nitrocarburizing | |
| (R) HEAT TREATMENT AUSTENITIC CORROSION-RESISTANT STEEL PARTS | |
| (R) Heat Treatment Martensitic Corrosion-Resistant Steel Parts | |
| (R) Heat Treatment of Carbon and Low-Alloy Steel Parts Minimum Tensile Strength Below 220 ksi (1517 MPa) | |
| (R) Heat Treatment of Low-Alloy Steel Parts Minimum Tensile Strength 220 ksi (1517 MPa) and Higher | |
| (R) Heat Treatment Precipitation-Harden ing Corrosion-Resistant, Maraging, and Secondary Hardening Steel Parts | |
| (R) In-Process Welding of Castings | |
| (R) Inspection Material, Penetrant | |
| (R) Inspection, Ultrasonic Product Over 0.5 Inch (12.7 mm) Thick | |
| (R) Inspection, Ultrasonic, of Thin Materials 0.50 Inch (12.7 mm) and Under in Cross-Sectional Thickness | |
| (R) Laser Peening | |
| (R) Liquid Salt Bath Ferritic Nitrocarburizing Non-Cyanide Bath | |
| (R) Nickel Alloy Brazing | |
| (R) Phosphate Treatment Anti-Chafing | |
| (R) Protective Treatments Magnesium Alloys | |
| (R) Pyrometry | |
| (R) Stress Relief of Steel Parts | |
| (R) Structural Examination of Titanium Alloys Chemical Etch Inspection Procedure | |
| (R) Structural Examination of Titanium Alloys Etch-Anodize Inspection Procedure | |
| (R) Surface Treatment of Polytetrafluoroethyl ene (PTFE) Preparation for Bonding | |
| (R) Ultrasonic Inspection Titanium and Titanium Alloy Bar, Billet and Plate | |
| Aluminum Paint Finishing Low Baking | |
| Anodic Coating on Aluminum Alloys Sulfuric Acid Process, Resin-Sealed | |
| Anodic Treatment - Titanium and Titanium Alloys Solution pH 13 or Higher | |
| Anodic Treatment of Aluminum Alloys Sulfuric Acid Process Thin Film | |
| Anodic Treatment of Aluminum Alloys Sulfuric Acid Process, Dyed Coating | |
| Anodic Treatment of Aluminum Alloys Sulfuric Acid Process, Dyed Coatings | |
| ANODIC TREATMENT OF MAGNESIUM ALLOYS ACID TYPE, FULL COAT | |
| Anodic Treatment of Magnesium Alloys Acid Type, Thin Coat | |
| Anodic Treatment of Titanium and Titanium Alloys Solution pH 12.4 Maximum | |
| ANODIC TREATMENT OF TITANIUM AND TITANIUM ALLOYS | |
| Anodic Treatment, Titanium and Titanium Alloys Solution pH 13 or Higher | |
| Anodic Treatment, Titanium and Titanium Alloys | |
| Automated Gaseous Nitrding Controlled by Nitriding Potential | |
| Automated Gaseous Nitriding Controlled by Nitriding Potential | |
| Automated Gaseous Nitrocarburizing Controlled by Potentials | |
| Black Finishing Low Baking Enamel | |
| BLACK OXIDE COATING | |
| BLACK OXIDE TREATMENT | |
| Blackening of Steel Touch Up Method | |
| Blackening of Steel, Touch Up Method | |
| Blackening Solution for Aluminum Touch-Up Solution | |
| BLACKENING SOLUTION FOR STEEL TOUCH-UP METHOD | |
| BRAZING SILVER, FOR FLEXIBLE METAL HOSE 400 DEGREES F (200 DEGREES C) MAX OPERATING TEMPERATURE | |
| BRAZING, ALUMINUM AND ALUMINUM ALLOYS MOLTEN FLUX (DIP) | |
| BRAZING, ALUMINUM TORCH OR FURNACE | |
| BRAZING, COPPER | |
| Brazing, Gold-Nickel Alloy Filler Metal | |
| Brazing, Nickel Alloy Filler Metal. | |
| BRAZING, NICKEL ALLOY FILLER METAL | |
| Brazing, Silver For Small Pressurized Fittings | |
| Brazing, Silver For Use Up to 400 \xb0F (204 \xb0C) | |
| Brazing, Silver For Use Up to 400 Degrees F (204 Degrees C) | |
| Brazing, Silver For Use Up to 800 \xb0F (427 \xb0C) | |
| BRAZING, SILVER FOR USE UP TO 800 DEGREES F (427 DEGREES C) | |
| BRAZING, SILVER, FOR FLEXIBLE METAL HOSE 800 DEGREES F (425 DEGREES C) MAX OPERATING TEMPERATURE | |
| BRAZING, SILVER, FOR SMALL PRESSURIZED FITTINGS | |
| Carburizing and Heat Treatment of Carburizing Grade Steel Parts | |
| CHEMICAL FILM TREATMENT FOR ALUMINUM ALLOYS GENERAL PURPOSE COATING | |
| Chemical Treatment for Aluminum Alloys Low Electrical Resistance Coating. | |
| Chemical Treatment for Aluminum Alloys Low Electrical Resistance Coating | |
| CLEANING, PACKAGING, AND ASSEMBLY OF CRITICAL SYSTEM COMPONENTS Clean Area Procedure, 2500 Micron Max Particle Size | |
| CLEANING, PACKAGING, AND ASSEMBLY OF CRITICAL SYSTEM COMPONENTS CLEAN ROOM PROCEDURE, 500 MICRON MAX PARTICLE SIZE | |
| COATING OF FASTENERS ALUMINUM FILLED, CERAMIC BONDED COATING | |
| Coating, Black Oxide | |
| COATING, REFLECTION-REDUCING FOR INSTRUMENT GLASSES (STABILIZED TYPE) | |
| Coating, Reflection-Reducing for Instrument Glasses | |
| COATING, VAPOR DEPOSITED POLY-MONOCHLORO-PARA -XYLYLENE FOR MICROCIRCUITS (STABILIZED TYPE) | |
| Coating, Vapor Deposited Poly-Monochloro-Para -Xylylene for Microcircuits | |
| Connections, Electrical Solderless, Wire-Wrapped | |
| Contrast Dye Penetrant Inspection | |
| Controlled Pneumatic Needle Peening, Straightening and Forming | |
| Conversion Coating for Aluminum Alloys Low Electrical Resistance Coating | |
| Conversion Coating for Aluminum Alloys, Low Electrical Resistance Coating | |
| Conversion Coating of Titanium Alloys Fluoride-Phosphate Type | |
| COPPER BRAZING CORROSION AND HEAT RESISTANT STEELS AND ALLOYS | |
| Copper Brazing | |
| COPPER FURNACE BRAZING Corrosion and Heat Resistant Steels and Alloys | |
| Dimer, Dichloro 2, 2 Para-Cyclophane | |
| Dimer, Dichloro 2,2 Para-Cyclophane | |
| Electrical Connections Solderless, Wire-Wrapped | |
| Electrical Discharge Machining | |
| ELECTROLYTIC TREATMENT FOR MAGNESIUM ALLOYS ALKALINE TYPE, FULL COAT | |
| ELECTRON-BEAM WELDING FOR FATIGUE CRITICAL APPLICATIONS | |
| Electron-Beam Welding | |
| Electropolishing of Metallic Parts and Materials Using Computer Aided Engineering | |
| ENGINE GRAY FINISHING LOW BAKING (STABILIZED TYPE) | |
| Engine Gray Finishing Low Baking | |
| Enhanced Ultrasonic Immersion Inspection for Titanium Alloy and other Metal Alloy Billets | |
| ETCH INSPECTION OF HIGH STRENGTH STEEL PARTS | |
| FLUID, JET REFERENCE | |
| Fluorescent Penetrant Inspection Aircraft and Engine Component Maintenance | |
| FLUORESCENT PENETRANT INSPECTION AIRCRAFT STRUCTURES AND ENGINE COMPONENT MAINTENANCE | |
| Fluorescent Penetrant Inspection, by the Latest Issue of ASTM E 1417 | |
| Fluorescent Penetrant Inspection | |
| FLUOROSCOPIC X-RAY INSPECTION | |
| Furnace Brazing of Parts in a Vacuum Atmosphere | |
| Fusion Welding Titanium and Titanium Alloys | |
| Gas and Vacuum Carburizing and Heat Treatment of Carburizing Grade Steel Parts | |
| Gas Nitriding and Heat Treatment of Low-Alloy Steel Parts | |
| Gas Nitriding of Steel Parts | |
| Gaseous Nitriding of Steel Parts, Controlled by Ammonia Dissociation | |
| GASEOUS NITROCARBURIZING (STABILIZED TYPE) | |
| Gaseous Nitrocarburizing, Automatically Controlled by Potentials | |
| Gaseous Nitrocarburizing | |
| GRAPHITE COATING, THIN LUBRICATING FILM IMPINGEMENT APPLIED | |
| HARD ANODIC COATING ON ALUMINUM ALLOYS POLYTETRAFLUOROETHYL ENE (PTFE)-IMPREGNATED OR CODEPOSITED | |
| Hard Coating Treatment of Aluminium Alloys Teflon-Impregnated or Codeposited | |
| Hard Coating Treatment of Aluminum Alloys Teflon-Impregnated or Codeposited | |
| HARDNESS AND CONDUCTIVITY INSPECTION OF WROUGHT ALUMINUM ALLOY PARTS | |
| Heat Treatment Austenitic Corrosion- Resistant Steel Parts | |
| Heat Treatment Austenitic Corrosion-Resistant Steel Parts | |
| HEAT TREATMENT MARTENSITIC CORROSION RESISTANT STEEL PARTS | |
| HEAT TREATMENT MARTENSITIC CORROSION-RESISTANT STEEL PARTS | |
| Heat Treatment of Carbon and Low-Alloy Steel Parts Minimum Tensile Strength Below 220 ksi (1517 MPa) | |
| Heat Treatment of Carbon and Low-Alloy Steel Parts Minimum Tensile Strength up to 220,000 psi (1515 MPa) | |
| HEAT TREATMENT OF LOW-ALLOY STEEL PARTS MINIMUM TENSILE STRENGTH 220 KSI (1517 MPA) AND HIGHER | |
| HEAT TREATMENT OF STEEL PARTS GENERAL REQUIREMENTS | |
| Heat Treatment of Wrought Copper Beryllium Alloy Parts | |
| Heat Treatment Precipitation-Harden ing Corrosion-Resistant and Maraging Steel Parts | |
| HEAT TREATMENT PRECIPITATION-HARDEN ING CORROSION-RESISTANT, MARAGING, AND SECONDARY HARDENING STEEL PARTS | |
| IMPREGNATION MAGNESIUM ALLOY CASTINGS | |
| IMPREGNATION OF CASTINGS | |
| In-Process Welding of Castings | |
| Induction Hardening of Steel Parts | |
| Inspection Material, Penetrant | |
| Inspection, Ultrasonic Product Over 0.5 Inch (12.7 mm) Thick | |
| Inspection, Ultrasonic, of Thin Materials 0.50 Inch (12.7 mm) and Under in Cross-Sectional Thickness | |
| Inspection, Ultrasonic, of Thin Materials 0.50 Inch (12.7mm) and under in Cross-Sectional Thickness | |
| Laser Beam Machining | |
| Laser Peening | |
| Liquid Salt Bath Ferritic Nitrocarburizing Non-Cyanide Bath | |
| Liquid Salt Bath Nitriding Non-Cyanide Bath | |
| MAGNETIC INSPECTION | |
| Magnetic Particle Inspection | |
| MOLYBDENUM DISULFIDE COATING, THIN LUBRICATING FILM IMPINGEMENT APPLIED | |
| NITRIDING, MOLTEN SALT BATH (STABILIZED TYPE) | |
| Nitriding, Molten Salt Bath | |
| Parallel Gap Welding Micro-Electronic Interconnections to Thin Film Substrates | |
| PARALLEL GAP WELDING MICROELECTRONIC INTERCONNECTIONS TO THIN FILM SUBSTRATES (STABILIZED TYPE) | |
| Parallel Gap Welding Microelectronic Interconnections to Thin Film Substrates | |
| Passivation of Corrosion Resistant Steels | |
| Peening Media for Ultrasonically Activated Shot Peening | |
| Phosphate Treatment Anti-Chafing | |
| Phosphate Treatment Antichafing | |
| Phosphate Treatment Paint Base | |
| Polytetrafluoroethyl ene (PTFE) Resin Coating High Build, 370 Degrees - 400 Degrees C (698 Degrees - 752 Degrees F) Fusion | |
| Polytetrafluoroethyl ene (PTFE) Resin Coating High Build, 698 to 752 \xb0F (370 to 400 \xb0C) Fusion. | |
| Polytetrafluoroethyl ene (PTFE) Resin Coating Low Build, 370 - 400 Degrees C (698 - 752 Degrees F) Fusion | |
| Polytetrafluoroethyl ene (PTFE) Resin Coating Low Build, 370 to 400 \xb0C (698 to 752 \xb0F) Fusion | |
| Polytetrafluoroethyl ene (PTFE) Resin Coating, Low Build, 370 to 400 \xb0C (698 to 752 \xb0F) Fusion | |
| Polytetrafluoroethyl ene Resin Coating 700 - 750 F Fusion | |
| POLYTETRAFLUOROETHYL ENE RESIN COATING High Build, 370\xb0 - 400\xb0c (700\xb0 - 750\xb0) Fusion | |
| Polytetrafluoroethyl ene Resin Coating Low Build, 370 Degrees - 400 Degrees C (700 Degrees - 750 Degrees F) Fusion | |
| Polytetrafluoroethyl ene Resin Coating Low Build, 700 - 750 F (370 - 400 C) Fusion | |
| Polytetrafluoroethyl ene Resin Coating Low Build, 700 - 750 F (371 - 399 C) Fusion | |
| Polytetrafluoroethyl ene Resin Coating Low Build, 700 Degrees - 750 Degrees F (371 Degrees - 399 Degrees C) Fusion | |
| PRESERVATION OF ENGINES (LIMITED PERIOD) | |
| PRESERVATION OF ENGINES | |
| Pressure Testing 100 lbs. per sq. in. | |
| Pressure Testing 100 psi | |
| Pressure Testing 25 psi | |
| PRESSURE TESTING 25 PSIG | |
| PRESSURE TESTING 55 PSI | |
| PRESSURE TESTING 70 PSI | |
| PRESSURE TESTING, AIR 10 psi | |
| PRESSURE TESTING, GASEOUS MEDIA 10 PSI | |
| Pressure Testing, Gaseous Media 40 psi | |
| Pressure Testing, Gaseous Media Pressure as Specified | |
| PRESSURE TESTING, HYDRAULIC 1000 PSI | |
| PRESSURE TESTING, HYDRAULIC 200 PSI | |
| Pressure Testing, Hydraulic 2500 psi | |
| PRESSURE TESTING, HYDRAULIC PRESSURE AS SPECIFIED | |
| PROTECTIVE TREATMENTS MAGNESIUM ALLOYS | |
| PYROMETRY | |
| Radiographic Inspection | |
| Reflection-Reducing Coatings for Instrument Glasses | |
| Repair Welding of Aerospace Castings | |
| Rotary Flap Peening of Metal Parts | |
| Shot Peening Media, Ultrasonically Activated | |
| Shot Peening, Ultrasonically Activated | |
| SILVER ALLOY BRAZING FILLER METAL 56AG - 22CU - 17ZN - 5.0SN 1152 - 1203 DEGREES F (622 - 651 DEGREES C) SOLIDUS-LIQUIDUS RANGE | |
| SILVER BRAZING Flexible Metal Hose, 400 F (204 C) Max Operating Temperature | |
| SILVER BRAZING For Flexible Metal Hose, 400 F (204 C) Max Operating Temperature | |
| SILVER BRAZING For Flexible Metal Hose, 400\xbaF (204\xbaC) Max Operating Temperature | |
| SILVER BRAZING For Flexible Metal Hose, 800 Degrees F (425 Degrees C) Max Operating Temperature | |
| SILVER BRAZING FOR USE TO 400\xb0F (204\xb0C) | |
| SILVER BRAZING HIGH TEMPERATURE | |
| SILVER BRAZING LOW TEMPERATURE | |
| SILVER BRAZING, For Use Up to 400 \xb0F (204 \xb0C) | |
| SILVER BRAZING | |
| Stress Relief of Steel Parts | |
| Structural Examination of Titanium Alloys Chemical Etch Inspection Procedure | |
| STRUCTURAL EXAMINATION OF TITANIUM ALLOYS ETCH-ANODIZE INSPECTION PROCEDURE | |
| SURFACE TREATMENT OF POLYTETRAFLUOROETHYL ENE (PTFE) PREPARATION FOR BONDING | |
| Surface Treatment of Polytetrafluoroethyl ene Preparation for Bonding | |
| Teflon-Impregnated or Codeposited Hard Coating Treatment of Aluminum Alloys | |
| THREAD COMPOUND, ANTI-SEIZE, GRAPHITE-PETROLATUM (STABILIZED TYPE) | |
| Thread Compound, Anti-Seize, Graphite-Petrolatum | |
| TREATMENT OF SHEET METAL PARTS CORROSION-RESISTANT STEEL (STABILIZED TYPE) | |
| TREATMENT OF SHEET METAL PARTS Corrosion-Resistant Steel | |
| Tungsten Disulfide Coating, Thin Lubricating Film, Binder-Less Impingement Applied | |
| Ultrasonic Immersion Inspection Titanium and Titanium Alloy Billet Premium Grade | |
| Ultrasonic Immersion Inspection Titanium and Titanium Alloy Forgings Premium Grade | |
| ULTRASONIC INSPECTION CENTRIFUGALLY-CAST, CORROSION-RESISTANT STEEL TUBULAR CYLINDERS (STABILIZED TYPE) | |
| Ultrasonic Inspection Centrifugally-Cast, Corrosion-Resistant Steel Tubular Cylinders | |
| ULTRASONIC INSPECTION OF THIN MATERIALS 0.5 Inch (13 mm) and Thinner | |
| Ultrasonic Inspection of Titanium Alloys | |
| ULTRASONIC INSPECTION Product Over 0.5 In. (12.5 mm) Thick | |
| ULTRASONIC INSPECTION THIN WALL METAL TUBING | |
| Ultrasonic Inspection Titanium and Titanium Alloy Bar and Billet | |
| Ultrasonic Inspection Titanium and Titanium Alloy Bar, Billet and Plate | |
| Ultrasonic Inspection Titanium and Titanium Alloy Bar, Billet, and Plate | |
| ULTRASONIC INSPECTION | |
| Ultrasonically Activated Needle Peen Forming | |
| VEHICLE, MAGNETIC PARTICLE INSPECTION Petroleum Base | |
| WELDING, ELECTRON-BEAM | |
| WELDING, TUNGSTEN ARC, INERT GAS (GTAW METHOD) (STABILIZED TYPE) | |
| Welding, Tungsten Arc, Inert Gas (GTAW Method) | |
| ZINC PHOSPHATE TREATMENT PAINT BASE |
| << Prev | Next >> |