Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1250
1300
1350
1400
1450
1500
1520
1530
1540
1550
1560
1570
1571
1572
1573
1574
1575
1576
1577
1578
1579
1580
1581
1582
1583
1590
1600
1610
1620
| Product Name | Notes |
|---|---|
| "UV" CERTIFICATION MARK REQUIRED CODE BOOKS - ASME PRESSURE VESSEL PRESSURE RELIEF VALVES (DIVISION 1) - CERTIFICATION & ACCREDITATION PACKAGE- INCLUDES ASME BPVC-IIA, BPVC-IIB, BPVC-IIC,BPVC-IID, BPVC-VIII-1, BPVC-IX, BPVC-XIII, ASME PTC... | |
| "UV" CERTIFICATION MARK REQUIRED CODE BOOKS - ASME PRESSURE VESSELRELIEF VALVES (DIVISION 2) - CERTIFICATION & ACCREDITATION PACKAGE- INCLUDES ASME BPVC-IIA, BPVC-IIB, BPVC-IIC, BPVC-IID, BPVC VIII-2, BPVC-IX, ASME PTC 25,... | |
| "UV3" CERTIFICATION MARK REQUIRED CODE BOOKS - ASME HIGH PRESSURE VESSEL PRESSURE RELIEF VALVES CERTIFICATION & ACCREDITATION PACKAGE - INCLUDES ASME BPVC-IIA, BPVC-IIB, BPVC-IIC, BPVC-IID, BPVC-V, BPVC-VIII-3, BPVC-IX, BPVC-XIII, ASME... | |
| (WITHDRAWN) Wideband Modems Data Transmission at 48 Kilobits Per Second Using 60-108 kHz Group Band Circuits | |
| 1200 BITS PER SECOND DUPLEX MODEM STANDARDIZED FOR \xfcSE IN THE GENERAL SWITCHED TELEPHONE NETWORK AND ON POIYT-TO-POINT 2-WIRE LEASED TELEPHONE-TYPE CIRCUITS | |
| 1200 BITS PER SECOND DUPLEX MODEM STANDARDIZED FOR USE IN THE GENERAL SWITCHED TELEPHONE NETWORKAND ON POINT-TO-POINT 2-WIRELEASED TELEPHONE-TYPE CIRCUITS | |
| 14 400 BITS PER SECOND MODEM STANDARDIZED FOR USE ON POINT-TO-POINT 4-WIRE LEASED TELEPHONE-TYPE CIRCUITS | |
| 2400 BITS PER SECOND DUPLEX MODEM USING THE ECHO CANCELLATION TECHNIQUE STANDARDIZED FOR USE ON THE GENERAL SWITCHED TELEPHONE NETWORK AND ON POINT-TO-POINT 2-WIRE LEASED TELEPHONE-TYPE CIRCUITS | |
| 2400 BITS PER SECOND DUPLEX MODEM USING THE FREQUENCY DIVISION TECHNIQUE STANDARDIZED FOR USE ON THE GENERAL SWITCHED TELEPHONE NETWORK AND ON POINT-TO-POINT 2-WIRE LEASED TELEPHONE-TYPE CIRCUITS | |
| 2400 BITS PER SECOND MODEM STANDARDIZED FOR USE ON 4-WIRE LEASED TELEPHONE-TYPE CIRCUITS | |
| 2400/1200 BITS PER SECOND MODEM STANDARDIZED FOR USE IN THE GENERAL SWITCHED TELEPHONE NETWORK | |
| 300 BITS PER SECOND DUPLEX MODEM STANDARDIZED FOR USE IN THE GENERAL SWITCHED TELEPHONE NETWORK | |
| 4800 BITS PER SECOND MODEM WITH MANUAL EQUALIZER STANDARDIZED FOR USE ON LEASED TELEPHONE-TYPE CIRCUITS | |
| 4800 BITS PER SECOSD MODEM WITH MANUAL EQUALIZER STANDARDIZED FOR USE ON LEASED TELEPHONE-TYPE CIRCUITS | |
| 4800/2400 BITS PER SECOND MODEM STANDARDIZED FOR USE IN THE GENERAL SWITCHED TELEPHONE NETWORK | |
| 4800/2400 BITS PER SECOND MODEM WITH AUTOMATIC EQUALIZER STANDARDIZED FOR USE ON LEASED TELEPHONE-TYPE CIRCUITS | |
| 600/1200-BAUD MODEM STANDARDIZED FOR USE IN THE GENERAL SWITCHED TELEPHONE NETWORK | |
| 9600 BITS PER SECOND MODEM STANDARDIZED FOR USE ON POINT-TO-POINT 4-WIRE LEASED TELEPHONE-TYPE CIRCUITS | |
| A 128 (144) kbit/s Data Circuit-Terminating Equipment Standardized for Use on Digital Point-To-Point Leased Circuits - Series V: Data Communication over the Telephone Network Modems on Digital Circuits | |
| A 128 (144) kbit/s data circuit-terminating equipment standardized for use on digital point-to-point leased circuits | |
| A 2-Wire Modem for Facsimile Applications with Rates up to 14 400 bit/s Corrigendum 1 | |
| A 2-WIRE MODEM FOR FACSIMILE APPLICATIONS WITH RATES UP TO 14 400 bit/s | |
| A 48/56/64 Kbit/s Data Circuit-Terminating Equipment Standardized for Use on Digital Point-to-Point Leased Circuits - Series V: Data Communication over the Telephone Network Wideband Modems | |
| A 48/56/64 kbit/s data circuit-terminating equipment standardized for use on digital pointto-point leased circuits | |
| A DUPLEX MODEM OPERATING AT DATA SIGNALLING RATES OF UP TO 14 400 bit/s FOR USE ON THE GENERAL SWITCHED TELEPHONE NETWORK AND ON LEASED POINT-TO-POINT 2-WIRE TELEPHONE-TYPE CIRCUITS | |
| A FAMILY OF 2-WIRE, DUPLEX MODEMS OPERATING AT DATA SIGNALLING RATES OF UP TO 9600 bit/s FOR USE ON THE GENERAL SWITCHED TELEPHONE NETWORK AND ON LEASED TELEPHONE-TYPE CIRCUITS | |
| A Modem Operating at Data Signalling Rates of up to 33 600 bit/s for Use on the General Switched Telephone Network and on Leased Point-to-Point 2-Wire Telephone-Type Circuits - Series... | |
| A modem operating at data signalling rates of up to 33 600 bitls for use on the general switched telephone network and on leased point-to-point 2-wire telephone-type circuits | |
| A SIMULTANEOUS VOICE PLUS DATA MODEM, OPERATING AT A VOICE PLUS DATA SIGNALLING RATE OF 4800 bit/s, WITH OPTIONAL AUTOMATIC SWITCHING TO DATA-ONLY SIGNALLING RATES OF UP TO 14 400... | |
| ABBREVIATIONS AND INITIALS USED IN TELECOMMUNICATIONS | |
| ADOPTION OF THE CCITT SPECIFICATION AND DESCRIPTION LANGUAGE (SDL) | |
| AMFamily of 2-Wire, Duplex Modems Operating at Data Signalling Rates of up to 9600 bit/s for Use on the General Switched Telephone Network and on Leased Telephone-Type Circuits - Data... | |
| Application Environments Exposure to Ultraviolet Light | |
| Asynchronous serial command interface for assistive and multi-functional communication devices | |
| Automatic Answering Equipment and General Procedures for Automatic Calling Equipment on the General Switched Telephone Network Including Procedures for Disabling of Echo Control Devices for Both Manually and Automatically Established... | |
| CODE FOR MATERIAL HANDLING CLASSIFICATION OF ZE-MANUFACTURING STANDARDS | |
| CODE-INDEPENDENT ERROR-CONTROL SYSTEM | |
| COMPARATIVE TESTS OF MODEMS FOR USE OVER TELEPHONE-TYPE CIRCUITS | |
| Compressed Gas Cylinder Valve Outlet and Inlet Connections | |
| Concrete Forming | |
| Control of Voice-Related Functions in a DCE by an Asynchronous DTE - Series V: Data Communication over the Telephone Network - Control Procedures | |
| Control of voice-related functions in a DCE by an asynchronous DTE | |
| Cryogenic Liquid Transfer Connections | |
| Data Compression Procedures Corrigendum 1 - Series V: Data Communication over the Telephone Network Error Control | |
| Data compression procedures Corrigendum 1 | |
| Data Compression Procedures for Data Circuit Terminating Equipment (DCE) Using Error Correction Procedures (Study Group XVII) 30 pp | |
| DATA COMPRESSION PROCEDURES FOR DATA CIRCUIT TERMINATING EQUIPMENT (DCE) USING ERROR CORRECTION PROCEDURES | |
| Data compression procedures | |
| Data Flow Control - Series V: Data Communication over the Telephone Network - Error Control | |
| Data flow control | |
| Data transmission at 48 kilobits per second using 60-108 kHz group band circuits | |
| Diameter Index Safety System | |
| Display Image Size for 2D Content in Audiovisual Systems | |
| DISPOSAL OF INDUSTRIAL WASTES BY COMBUSTION; VOLUME III | |
| EAO FORKLIFT TRUCK SPECIFICATION FOR ELECTRICAL FORK LIFT TRUCKS | |
| Electrical Characteristics for Balanced Double-Current Interchange Circuits for Interfaces with Data Signalling Rates up to 52 Mbit/s - Data Communication over the Telephone Network (Study Group 14) 13 pp | |
| ELECTRICAL CHARACTERISTICS FOR BALANCED DOUBLE-CURRENT INTERCHANGE CIRCUITS FOR INTERFACES WITH DATA SIGNALLING RATES UP TO 52 Mbit/s | |
| Electrical Characteristics for Balanced Double-Current Interchange Circuits Operating at Data Signalling Rates up to 10 Mbit/s - Series V: Data Communication over the Telephone Network Interfaces and Voiceband Modems | |
| ELECTRICAL CHARACTERISTICS FOR BALANCED DOUBLE-CURRENT INTERCHANGE CIRCUITS OPERATING AT DATA SIGNALLING RATES UP TO 10 Mbit/s | |
| ELECTRICAL CHARACTERISTICS FOR SINGLE-CURRENT INTERCHANGE CIRCUITS CONTROLLED BY CONTACT CLOSURE | |
| ELECTRICAL CHARACTERISTICS FOR SINGLE-CURRENT INTERCHANGE CIRCUITS USING OPTOCOUPLERS | |
| Electrical Characteristics for Unbalanced Double-Current Interchange Circuits Operating at Data Signalling Rates Nominally up to 100 kbit/s - Data Communication over the Telephone Network (Study Group XVII) 21 pp | |
| ELECTRICAL CHARACTERISTICS FOR UNBALANCED DOUBLE-CURRENT INTERCHANGE CIRCUITS OPERATING AT DATA SIGNALLING RATES NOMINALLY UP TO 100 kbit/s | |
| Electrical Characteristics for Unbalanced Double-Current Interchange Circuits | |
| EQUIVALENCE BETWEEN BINARY NOTATION SYMBOLS AND THE SIGNIFICANT CONDITIONS OF A TWO - CONDITION CODE | |
| Error-correcting procedures for DCEs using asynchronous-to-sync hronous conversion Corrigendum 1 | |
| Error-correcting procedures for DCEs using asynchronous-to-sync hronous conversion | |
| Error-correcting procedures for DCEs using asynchronous-to-sync hronous conversionSERIES V: DATA COMMUNICATION OVER THE TELEPHONE NETWORK Error control | |
| Error-Correcting Procedures for DCEs Using Asysnchronous-to-Syn chronous Conversion - Series V: Data Communication over the Telephone Network Error Control | |
| FIXED CASTOR ASSY | |
| FORK LIFT TRUCK FORK SPECIFICATION | |
| FRAME ASSY | |
| GENERAL DATA COMMUNICATIONS INTERFACE LAYER 1 SPECIFICATION | |
| General Guidelines for the Installation of Valves into High Pressure Aluminum Alloy Cylinders | |
| GENERAL STRUCTURE OF SIGNALS OF INTERNATIONAL ALPHABET No. 5 CODE FOR CHARACTER ORIENTED DATA TRANSMISSION OVER PUBLIC TELEPHONE NETWORKS | |
| GOOD PAINTING PRACTICE: PAINTING MANUAL VOLUME 1 | |
| GRAPHICAL SYMBOLS AND RULES FOR THE PREPARATION OF DOCUMENTATION IN TELECOMMUNICATIONS | |
| GUIDELINE FOR HANDLING AND USE OF CGA 630/710 SERIES ULTRA HIGH INTEGRITY SERVICE CONNECTIONS | |
| GUIDELINE FOR THE APPLICATION OF CGA PUBLICATIONS TO CYLINDER VALVES | |
| GUIDELINE FOR USE OF GASKETS IN HIGH PRESSURE MEDICAL OXYGEN CYLINDER SERVICE | |
| Guidelines for the preparation of terms and definitions | |
| GUIDELINES TO ADDRESS POTENTIAL HAZARDS OF QUICK RELEASE CYLINDER VALVES USED IN FIREFIGHTING SYSTEMS | |
| High Pressure Gas Trailer Connections | |
| Improving Fan System Performance - A Sourcebook for Industry | |
| INDUSTRIAL TRUCKS AND TRACTORS | |
| INTERCONNECTION BETWEEN PUBLIC DATA NETWORKS (PDNS) AND THE PUBLIC SWITCHED TELEPHONE NETWORKS (PSTN) | |
| INTERNATIONAL JOURNALS COMPLETE SET | |
| Interworking between ITU-T T.38 and ITU-T V.152 using IP peering for real-time facsimile services | |
| ISDN Terminal Adaptor Framework - Data Communication over the Telephone Network (Study Group 14) 23 pp | |
| ISDN TERMINAL ADAPTOR FRAMEWORK | |
| LEAK DETECTION FLUIDS USE WITH GAS CYLINDER PACKAGES | |
| LETTER SYMBOLS FOR TELECOMMUNICATIONS | |
| LIMITS FOR THE MAINTENANCE OF TELEPHONE-TYPE CIRCUITS USED FOR DATA TRANSMISSION | |
| List of Definitions for Interchange Circuits between Data Terminal Equipment (DTE) and Data Circuit-Terminating Equipment (DCE) Series V: Data Communication over the Telephone Network Interfaces and Voiceband Modems | |
| List of definitions for interchange circuits between data terminal equipment (DTE) and data circuit-terminating equipment (DCE) | |
| LOOP TEST DEVICES FOR MODEMS | |
| Managed objects for diagnostic information of public switched telephone network connected V-series modem DCES Corrigendum 1 | |
| Managed objects for diagnostic information of public switched telephone network connected V-series modem DCEs Corrigendum 2 SERIES V: DATA COMMUNICATION OVER THE TELEPHONE NETWORK Transmission quality and maintenance | |
| Managed objects for diagnostic information of public switched telephone network connected V-series modem DCEs Corrigendum 2 | |
| Managed objects for diagnostic information of public switched telephone network connected V-series modem DCEs | |
| Management Information Model for V-Series DCE'S - Data Communication over the Telephone Network | |
| MANAGEMENT INFORMATION MODEL FOR V-SERIES DCE\x92S | |
| MARKING REQUIREMENTS TO MITIGATE POTENTIAL CYLINDER AND CYLINDER VALVE THREAD MISMATCHES | |
| MATERIALS HANDLING EQUIPMENT BASIC MATERIAL AND MANUFACTURING STANDARD | |
| MEDICAL ANALOGUE DATA TRANSMISSION MODEMS | |
| Modem-Over-IP Networks: Foundation Series V: Data Communication Over the Telephone Network Interworking with other Networks | |
| Modem-over-IP networks: Foundation | |
| Modem-over-IP networks: Procedures for the end-to-end connection of V-series DCEs Amendment 1: Modification to SSE reason identifier codes to support voice band data and text relay | |
| Modem-over-IP networks: Procedures for the end-to-end connection of V-series DCEs Amendment 2: ToIP and new SPRT data types support | |
| Modem-over-IP networks: Procedures for the end-to-end connection of V-series DCEs | |
| MODEMS FOR PARALLEL DATA TRANSMISSION USING TELEPHONE SIGNALLING FREQUENCIES | |
| MODEMS FOR SYNCHRONOUS DATA TRANSMISSION USING 60-108 kHz GROUP BAND CIRCUITS | |
| MT TOWING HOOK ASSY | |
| Network Transmission Model for Evaluating Modem Performance over 2-Wire Voice Grade Connections - Data Communication over the Telephone Network (Study Group 14) 65 pp | |
| NETWORK TRANSMISSION MODEL FOR EVALUATING MODEM PERFORMANCE OVER 2-WIRE VOICE GRADE CONNECTIONS | |
| Nomenclature of the frequency and wavelengh bands used in telecommunications | |
| Nomenclature of the frequency and wavelength bands used in telecommunications | |
| Operational and interworking requirements for DCEs operating in the text telephone mode Amendment 1: Series V: Data Communication over the Telephone Network Interfaces and voiceband modems | |
| Operational and interworking requirements for DCEs operating in the text telephone mode Amendment 1 | |
| Operational and Interworking Requirements for DCEs Operating in the Text Telephone Mode Appendix III: Connection Procedures for Terminals Including V.18 Functionality - Series V: Data Communication over the Telephone Network... | |
| Operational and Interworking Requirements for DCEs Operating in the Text Telephone Mode Appendix IV: Specification of V.18 Implementation Tests Series V: Data Communication Over the Telephone Network Interfaces and Voiceband... | |
| Operational and Interworking Requirements for DCEs Operating in the Text Telephone Mode Series V: Data Communication over the Telephone Network Interfaces and Voiceband Modems | |
| Operational and interworking requirements for DCEs operating in the text telephone mode | |
| Organization of the Maintenance of International Telephone-Type Circuits Used for Data Transmission - Data Communication over the Telephone Network (Study Group XVII) 1 pp | |
| PAD, COLUMNAR | |
| PAD, DESK | |
| PAD, WRITING PAPER | |
| PAPER, BLOTTING | |
| PAPER, BOOK | |
| PAPER, COVER | |
| PAPER, DIRECT-POSITIVE, SENSITIZED (DIAZOTYPE) | |
| PAPER, DRAWING | |
| PAPER, DUPLICATING, COPY, LIQUID PROCESS | |
| PAPER, GENERAL SPECIFICATIONS AND METHODS OF TESTING | |
| PAPER, INDEX | |
| PAPER, KRAFT, WRAPPING | |
| PAPER, LEDGER, UNRULED | |
| PAPER, LENS TISSUE | |
| PAPER, LOOSE-LEAF, RULED AND BLANK | |
| PAPER, MANIFOLD | |
| PAPER, MIMEOGRAPH | |
| PAPER, NEWSPRINT | |
| PAPER, SHEETING, EXAMINATION-TREATMEN T TABLES | |
| PAPER, TABULATING MACHINE CONTINUOUS FLAT FOLD | |
| PAPER, TELETYPEWRITER, ROLL | |
| PAPER, TOILET TISSUE | |
| PAPER, TRACING | |
| PAPER, WRAPPING, TISSUE | |
| PAPER, WRAPPING, WATERPROOFED KRAFT | |
| PAPER, WRAPPING, WAXED (DRY) | |
| PERFOMRANCE STANDARD FOR SEALING GASKETS USED ON CGA 870 CONNECTIONS FOR MEDICAL OXYGEN SERVICE | |
| PLATES, PAPER, RECTANGULAR AND ROUND | |
| POWER LEVELS FOR DATA TRANSMISSION OVER TELEPHONE LINES | |
| Procedure for Control of v.70 and h.324 Terminals by a DTE - Series V. Data Communication Over the Telephone Network | |
| Procedure for control of V.70 and H.324 terminals by a DTE | |
| Procedure for DTE-controlled call negotiation | |
| Procedures for Establishing Communication between Two Multiprotocol Audiovisual Terminals Using Digital Channels at a Multiple of 64 or 56 kbit/s - Series V: Data Communication over the Telephone Network -... | |
| Procedures for establishing communication between two multiprotocol audiovisual terminals using digital channels at a multiple of 64 or 56 kbit/s | |
| Procedures for supporting voice-band data over IP networks Amendment 1: New Annex B \x96 Use of data signal detection and silence insertion in voiceband data, and new Annex C on... | |
| Procedures for supporting Voice-Band Data over IP Networks Corrigendum 1 | |
| Procedures for supporting voice-band data over IP networks Corrigendum 2 | |
| Procedures for supporting voice-band data over IP networks Interworking with other networks | |
| Procedures for supporting voice-band data over IP networks | |
| Procedures for the end-to-end connection of analogue PSTN text telephones over an IP network utilizing text relay | |
| PROPERTY IDENTIFICATION FOR MATERIAL HANDLING EQUIPMENT | |
| RADIOCOMMUNICATION VOCABULARY | |
| SACKS, SHIPPING, PAPER | |
| SCRAP CONTAINER | |
| Serial Asynchronous Automatic Dialling and Control - Series V: Data Communication over the Telephone Network - Control Procedures | |
| Serial Asynchronous Automatic Dialling and Control - Series V: Data Communication over the Telephone Network Interfaces and Voiceband Modems | |
| Serial Asynchronous Automatic Dialling and Control Amendment 2 Series V: Data Communication over the Telephone Network Control Procedures | |
| Serial Asynchronous Automatic Dialling and Control Annex A: Procedure for DTE-Controlled Call Negotiation - Series V: Data Communication over the Telephone Network Interfaces and Voiceband Modems | |
| Serial asynchronous automatic dialling and control Supplement 1 : Various extensions to V.250 basic command set | |
| Serial Asynchronous Automatic Dialling and Control Supplement 1: Various Extensions to V.250 Basic Command Set Series V: Data Communication over the Telephone Network Control Procedures | |
| Serial asynchronous automatic dialling and control | |
| Simulated Carrier Control - Data Communication over the Telephone Network (Study Group XVII) 5 pp | |
| SIMULATED CARRIER CONTROL | |
| Simultaneous Voice Plus Data Modem, Operating at a Voice Plus Data Signalling Rate of 4800 Bit/s, with Optional Automatic Switching to Data-Only Signalling Rates of up to 14 400 Bit/s,... | |
| Specification for an Impulsive Noise Measuring Instrument for Telephone-Type Circuits - Data Communication over the Telephone Network (Study Group XVII) 1 pp | |
| SPECIFICATION FOR BATTERY ELECTRIC RIDER / PEDESTRIAN - CONTROLLED PALLET TRUCK | |
| SPECIFICATION FOR ELECTRIC STAND-ON-TRACTOR (MINI TUG) | |
| SPECIFICATION FOR ELECTRICAL REACH TRUCKS | |
| SPECIFICATION FOR ELECTRICAL TOW TRUCKS | |
| SPECIFICATION FOR FREE MAINTENANCE LEAD-ACID TRACTION BATTERIES FOR INDUSTRIAL TRUCKS | |
| Standard Carbon Dioxide Transfer Connections | |
| STANDARD FOR COMPRESSED GAS CYLINDER VALVE OUTLET AND INLET CONNECTIONS | |
| STANDARD FOR CYLINDER CONNECTIONS ON PORTABLE CRYOGENIC LIQUID CYLINDERS | |
| STANDARD FOR REQUIRED MARKINGS AND MANUFACTURER IDENTIFICTION ON POST-TYPE MEDICAL CYLINDER VALVES | |
| STANDARD LIMITS FOR TRANSMISSION QUALITY OF DATA TRANSMISSION | |
| STEEL STRUCTURES PAINTING MANUAL: VOLUME 1 AND VOLUME 2 *LOOSE LEAF* WITH BINDER | |
| Steel Structures Painting Manual: Volume 1 and Volume 2 | |
| STENCIL DUPLICATING MACHINE | |
| STENCIL, MARKING: PAPER, PRESSURE SENSITIVE | |
| STENCILBOARD | |
| Support by an ISDN of Data Terminal Equipment with V-Series Type Interfaces with Provision for Statistical Multiplexing - Series V: Data Communication over the Telephone Network Interworking with Other Networks... | |
| Support by an ISDN of data terminal equipment with V-series type interfaces with provision for statistical multiplexing Corrigendum 1 | |
| Support by an ISDN of Data Terminal Equipment with V-Series Type Interfaces with Provision for Statistical Multiplexing Series V: Data Communication over the Telephone Network Interworking with other Networks | |
| Support by an ISDN of data terminal equipment with V-Series type interfaces with provision for statistical multiplexing | |
| Support by an ISDN of Data Terminal Equipments with V-Series Type Interfaces Series V: Data Communication over the Telephone Network Interworking with Other Networks | |
| Support by an ISDN of data terminal equipments with V-series type interfaces | |
| SWARF HOPPER | |
| SWIVEL CASTOR ASSY | |
| Synchronous and Asynchronous Automatic Dialling Procedures on Switched Networks - Series V: Data Communication over the Telephone Network Interfaces and Voiceband Modems | |
| Synchronous and Asynchronous Automatic Dialling Procedures on Switched Networks | |
| SYNCHRONOUS DATA TRANSMISSION AT A DATA SIGNALLING RATE HIGHER THAN 72 kbit/S USING 60-108 kHz GROUP BAND CIRCUITS | |
| TAG BOARD, JUTE AND MANILA | |
| TAGS, SHIPPING AND STOCK | |
| TAPE, EMBOSSING | |
| TAPE, GUMMED: MENDING AND REINFORCING (PAPER AND CLOTH) | |
| TAPE, PAPER, COMPUTING MACHINE | |
| TAPE, POSTAGE METER | |
| TAPE, PRESSURE-SENSITIVE ADHESIVE, DOUBLE COATED | |
| TAPE, PRESSURE-SENSITIVE ADHESIVE, MASKING, PAPER | |
| TAPE, PRESSURE-SENSITIVE ADHESIVE, PAPER, DRAFTING | |
| TAPE, SEALING, STERILIZATION INDICATOR | |
| TAPE, TELETYPEWRITER, PERFORATOR | |
| TERMS AND DEFINITIONS | |
| TERMS AND SYMBOLS FOR INFORMATION QUANTITIES IN TELECOMMUNICATIONS | |
| Test Procedure for Evaluation of 2-Wire 4-kHz Voiceband Duplex Modems - Series V: Data Communication over the Telephone Network Transmission Quality and Maintenance | |
| Test procedure for evaluation of 2-wire 4-kHz voiceband duplex modems | |
| TISSUE, FACIAL | |
| TORQUE GUIDELINES FOR SEALING CGA VALVE OUTLET CONNECTIONS | |
| TOWEL, PAPER: (PLASTIC-WIPING) | |
| TOWEL, WIPING PAPER: INDUSTRIAL AND INSTITUTIONAL | |
| TOWELS, PAPER | |
| TOWING HOOK ASSY | |
| TRACTION BATTERY CHARGER | |
| Traffic Intensity Unit | |
| TRAILER | |
| Transmission of Start-Stop Characters over Synchronous Bearer Channels (Study Group XVII) 7 pp | |
| Transmission of Start-Stop Characters over Synchronous Bearer Channels Corrigendum 1 - Series V: Data Communication over the Telephone Network Interfaces and Voiceband Modems | |
| TRANSMISSION OF START-STOP CHARACTERS OVER SYNCHRONOUS BEARER CHANNELS CORRIGENDUM 1 | |
| TRANSMISSION OF START-STOP CHARACTERS OVER SYNCHRONOUS BEARER CHANNELS | |
| TRANSPORTABLE WASTE CONTAINER 3M3 | |
| TT TOWING HOOK ASSY | |
| USE OF ACOUSTIC COUPLING FOR DATA TRANSMISSION | |
| USE OF CERTAIN TERMS LINKED WITH PHYSICAL QUANTITIES | |
| USE OF RESIDUAL PRESSURE VALVES | |
| USE OF THE DECIBEL AND THE NEPER IN TELECOMMUNICATIONS | |
| Use of the International System of Units (SI) | |
| WAX, BASEPLATE, DENTAL | |
| WAX, DENTAL (BOXING) | |
| WAX, DENTAL (CASTING, INLAY) | |
| WAX, DENTAL UTILITY | |
| WAX, DENTAL, CASTING | |
| WAX, DENTAL, STICKY | |
| WRAPPER, STENCIL FILING |
| << Prev | Next >> |