Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1250
1300
1350
1400
1450
1500
1510
1520
1530
1540
1550
1560
1565
1566
1567
1568
1569
1570
1571
1572
1573
1574
1575
1576
1577
1580
1590
1600
1610
1620
| Product Name | Notes |
|---|---|
| Acoustics - Determination of sound power levels and sound energy levels of noise sources using sound pressure - Engineering methods for an essentially free field over a reflecting plane (ISO... | |
| Acoustics - Determination of sound power levels and sound energy levels of noise sources using sound pressure - Engineering methods for small movable sources in reverberant fields - Part 1:... | |
| Acoustics - Determination of sound power levels and sound energy levels of noise sources using sound pressure - Engineering/survey methods for use in situ in a reverberant environment (ISO 3747:2010)... | |
| Acoustics - Determination of sound power levels and sound energy levels of noise sources using sound pressure - Precision methods for anechoic rooms and hemi-anechoic rooms (ISO 3745:2012) | |
| Acoustics - Determination of sound power levels and sound energy levels of noise sources using sound pressure - Precision methods for anechoic rooms and hemi-anechoic rooms - Amendment 1 (ISO... | |
| Acoustics - Determination of sound power levels and sound energy levels of noise sources using sound pressure - Survey method using an enveloping measurement surface over a reflecting plane (ISO... | |
| Acoustics - Determination of sound power levels of noise sources - Guidelines for the use of basic standards (ISO 3740:2000) | |
| Acoustics - Determination of sound power levels of noise sources using sound pressure - Engineering methods for small, movable sources in reverberant fields - Part 2: Methods for special reverberation... | |
| Acoustics - Laboratory tests on noise emission from appliances and equipment used in water supply installations - Part 1: Method of measurement - Amendment 1: Measurement uncertainty (ISO 3822-1:1999/Amd 1:2008)... | |
| Acoustics - Measurement of airborne sound emitted by vessels on inland waterways and harbours - Amendment 1 (ISO 2922:2000/Amd 1:2013) | |
| Acoustics - Measurement of airborne sound emitted by vessels on inland waterways and harbours. (ISO 2922:2000) | |
| Acoustics - Reference zero for the calibration of audiometric equipment - Part 3: Reference equivalent threshold vibratory force levels for pure tones and bone vibrators (ISO 389-3:2016) | |
| Acoustics - Reference zero for the calibration of audiometric equipment - Part 5: Reference equivalent threshold sound pressure levels for pure tones in the frequency range 8 kHz to 16... | |
| Acoustics - Reference zero for the calibration of audiometric equipment - Part 6: Reference threshold of hearing for test signals of short duration (ISO 389-6:2007) | |
| Acoustics - Reference zero for the calibration of audiometric equipment - Part 7: Reference threshold of hearing under free-field and diffuse-field listening conditions (ISO 389-7:2005) | |
| Acoustics - Reference zero for the calibration of audiometric equipment - Part 7: Reference threshold of hearing under free-field and diffuse-field listening conditions - Amendment 1: Reference threshold of hearing... | |
| Acoustics - Reference zero for the calibration of audiometric equipment - Part 8: Reference equivalent threshold sound pressure levels for pure tones and circumaural earphones (ISO 389-8:2004) | |
| Acoustics - Reference zero for the calibration of audiometric equipment - Part 9: Preferred test conditions for the determination of reference hearing threshold levels (ISO 389-9:2009) | |
| Acoustics. Reference zero for the calibration of audiometric equipment. Part 1: Reference equivalent threshold sound pressure levels for pure tones and supra-aural earphones. (ISO 389-1:1998) | |
| ACOUSTICS. REFERENCE ZERO FOR THE CALIBRATION OF AUDIOMETRIC EQUIPMENT. PART 2: REFERENCE EQUIVALENT THRESHOLD SOUND PRESSURE LEVELS FOR PURE TONES AND INSERT EARPHONES. (ISO 389-2:1994). | |
| ACOUSTICS. REFERENCE ZERO FOR THE CALIBRATION OF AUDIOMETRIC EQUIPMENT. PART 4: REFERENCE LEVELS FOR NARROW-BAND MASKING NOISE (ISO 389-4:1994) | |
| Additive manufacturing of plastics - Environment, health, and safety - Test method for determination of particle and chemical emission rates from desktop material extrusion 3D printer (ISO 27548:2024) | |
| Agricultural and forestry machinery - Knapsack combustion-engine-dr iven mistblowers - Safety requirements (ISO 28139:2009) | |
| Agricultural machinery - Safety - Part 12: Rotary disc and drum mowers and flail mowers (ISO 4254-12:2012) | |
| Agricultural machinery - Safety - Part 12: Rotary disc and drum mowers and flail mowers (ISO 4254-12:2012/Amd 1:2017) | |
| Agricultural machinery - Safety - Part 14: Bale wrappers (ISO 4254-14:2016) | |
| Agricultural machinery - Safety - Part 1: General requirements (ISO 4254-1:2013) | |
| Agricultural machinery - Safety - Part 7: Combine harvesters, forage harvesters and cotton harvesters (ISO 4254-7:2008) | |
| Agricultural machinery - Safety - Part 7: Combine harvesters, forage harvesters, cotton harvesters and sugar cane harversters (ISO 4254-7:2017, Corrected version 2019-03) | |
| Agricultural machinery - Safety - Part 8: Solid fertilizer distributors (ISO 4254-8:2018) | |
| Air intake filter systems for rotary machinery - Test methods - Part 1: Static filter elements (ISO 29461-1:2021) | |
| Air intake filter systems for rotary machinery - Test methods - Part 3: Mechanical integrity of filter elements (ISO 29461-3:2024) | |
| ANAESTHESIOLOGY. VOCABULAIRE. (ISO 4135:1995). | |
| ANAESTHESIOLOGY. VOCABULARY. (ISO 4135:1995). | |
| Anaesthetic and respiratory equipment - Nebulizing systems and components (ISO 27427:2013) | |
| Anaesthetic and respiratory equipment - Spirometers intended for the measurement of time forced expired volumes in humans (ISO 26782:2009) | |
| Animal and vegetable fats and oils - Determination of iodine value (ISO 3961:2009) | |
| Animal and vegetable fats and oils - Determination of peroxide value - Iodometric (visual) endpoint determination (ISO 3960:2007, corrected version 2009-05-15) | |
| Animal and vegetable fats and oils - Determination of saponification value (ISO 3657:2002) | |
| Animal and vegetable fats and oils - Determination of ultraviolet absorbance expressed as specific UV extinction (ISO 3656:2011) | |
| Animal and vegetable fats and oils - Determination of ultraviolet absorbance expressed as specific UV extinction - Amendment 1 (ISO 3656:2011/Amd 1:2017) | |
| Animal feeding stuffs - Determination of phytase activity (ISO 30024:2009) | |
| Anodizing of aluminium and its alloys - Assessment of quality of sealed anodic oxidation coatings by measurement of admittance (ISO 2931:2017) | |
| Anodizing of aluminium and its alloys - Assessment of quality of sealed anodic oxidation coatings by measurement of the loss of mass after immersion in phosphoric acid/chromic acid solution (ISO... | |
| Basic ionizing radiation symbol (ISO 361:1975) | |
| Binders for paints and varnishes - Determination of hydroxyl value - Part 1: Titrimetric method without using a catalyst (ISO 4629-1:2016) | |
| Binders for paints and varnishes - Determination of hydroxyl value - Part 2: Titrimetric method using a catalyst (ISO 4629-2:2016) | |
| Binders for paints and varnishes - Determination of hydroxyl value - Titrimetric method (ISO 4629:1996) | |
| Binders for paints and varnishes - Determination of softening point - Part 1: Ring-and-ball method (ISO 4625-1:2004) (Endorsed by AENOR in October of 2006.) | |
| Binders for paints and varnishes - Determination of softening point - Part 2: Cup-and-ball method (ISO 4625-2:2004) (Endorsed by AENOR in October of 2006.) | |
| Binders for paints and varnishes - Linseed stand oil - Requirements and methods of test (ISO 276:2002) | |
| Binders for paints and varnishes - Raw tung oil - Requirements and methods of test (ISO 277:2002) | |
| BINDERS FOR PAINTS AND VARNISHES. DETERMINATION OF SAPONIFICATION VALUE. TITRIMETRIC METHOD. (ISO 3681:1996). | |
| Building information models - Information delivery manual - Part 1: Methodology and format (ISO 29481-1:2016) | |
| Building information models - Information delivery manual - Part 2: Interaction framework (ISO 29481-2:2012) | |
| Cereals and cereal products - Common wheat (Triticum aestivum L.) - Determination of alveograph properties of dough at constant hydration from commercial or test flours and test milling methodology (ISO... | |
| Cleaning of air and other gases - Terminology (ISO 29464:2017) | |
| Construction drawings - Simplified representation of concrete reinforcement (ISO 3766:2003) | |
| Conversion coatings on metallic materials- Determination of coating mass per unit area- Gravimetric methods. (ISO 3892:2000) | |
| Conveyor belts - Electrical conductivity - Specification and test method (ISO 284:2012) (Endorsed by AENOR in February of 2013.) | |
| Corrugated fibreboard - Determination of edgewise crush resistance (unwaxed edge method) (ISO 3037:2013) | |
| Cosmetics - Microbiology - Guidelines for the risk assessment and identification of microbiologically low-risk products (ISO 29621:2017) | |
| Crude petroleum and liquid or solid petroleum products - Determination of density or relative density - Capillary-stoppered pyknometer and graduated bicapillary pyknometer methods - Amendment 1 (ISO 3838:2004/Amd 1:2023) | |
| CRUDE PETROLEUM AND LIQUID OR SOLID PETROLEUM PRODUCTS. DETERMINATION OF DENSITY OR RELATIVE DENSITY. CAPILLARY-STOPPERED PYKNOMETER AND GRADUATED BICAPILLARY PIKNOMETER METHODS. (ISO 3838:1983). | |
| CRUDE PETROLEUM AND LIQUID PETROLEUM PRODUCTS. LABORATORY DETERMINATION OF DENSITY. HYDROMETER METHOD. (ISO 3675:1998). | |
| Cycles - Safety requirements for bicycles - Part 4: Braking test methods (ISO 4210-4:2014) | |
| Cycles - Safety requirements for bicycles - Part 5: Steering test methods (ISO 4210-5:2014) | |
| Cycles - Safety requirements for bicycles - Part 6: Frame and fork test methods (ISO 4210-6:2014, Corrected version 2014-11-01) | |
| Cycles - Safety requirements for bicycles - Part 6: Frame and fork test methods (ISO 4210-6:2015) | |
| Dentistry - Coupling dimensions for handpiece connectors (ISO 3964:2016) | |
| Dentistry - Designation system for teeth and areas of the oral cavity (ISO 3950:2009) | |
| Dentistry - Endodontic instruments - Part 3: Compactors: pluggers and spreaders (ISO 3630-3:2015) | |
| Dentistry - Evaluation of antibacterial activity of dental restorative materials, luting materials, fissure sealants and orthodontic bonding or luting materials (ISO 3990:2023) | |
| Dentistry - Root canal instruments - Part 4: Auxiliary instruments (ISO 3630-4:2009) | |
| Destructive tests on welds in metallic materials - Transverse tensile test (ISO 4136:2012) | |
| Determination of flash no-flash and flash point - Rapid equilibrium closed cup method (ISO 3679:2015) | |
| Determination of flash point - Pensky-Martens closed cup method (ISO 2719:2002) | |
| DETERMINATION OF RESISTANCE TO INTERGRANULAR CORROSION OF STAINLESS STEELS. PART 2: FERRITIC, AUSTENITIC AND FERRITIC-AUSTENITIC (DUPLEX) STAINLESS STEELS. CORROSION TEST IN MEDIA CONTAINING SULFURIC ACID (ISO 3651-2:1998) | |
| DETERMINATION OF RESISTNACE TO INTERGRANULAR CORROSION STAINLESS STEELS. PART 1: AUSTENITIC AND FERRITIC-AUSTENITIC (DUPLEX) STAINLESS STEELS. CORROSION TEST IN NITRIC ACID MEDIUM BY MEASUREMENT OF LOSS IN MASS (HUEY TEST)... | |
| Driers for paints and varnishes (ISO 4619:1998) | |
| Earth-moving machinery - Falling-object protective structures - Laboratory tests and performance requirements (ISO 3449:2005) | |
| Earth-moving machinery - Laboratory evaluations of protective structures - Specifications for deflection-limiting volume (ISO 3164:1995) | |
| Earth-moving machinery - Laboratory evaluations of protective structures - Specifications for deflection-limiting volume - Amendment 1 (ISO 3164:2013/Amd 1:2024) | |
| Electrodeposited metallic coatings and related finishes - Sampling procedures for inspection by attributes (ISO 4519:1980) | |
| End-suction centrifugal pumps (rating 16 bar) - Designation, nominal duty point and dimensions (ISO 2858:1975) | |
| End-suction centrifugal pumps - Baseplate and installation dimensions (ISO 3661:1977) | |
| Equipment for crop protection - Knapsack combustion engine-driven airblast sprayers - Safety and environmental requirements and test methods - Amendment 1 (ISO 28139:2019/Amd 1:2024) | |
| Extenders for paints - Specifications and methods of test - Part 10: Natural talc/chlorite in lamellar form. (ISO 3262-10:2000) | |
| Extenders for paints - Specifications and methods of test - Part 11: Natural talc, in lamellar form, containing carbonates (ISO 3262-11:2000) | |
| Extenders for paints - Specifications and methods of test - Part 12: Muscovite-type mica. (ISO 3262-12:2001) | |
| EXTENDERS FOR PAINTS - SPECIFICATIONS AND METHODS OF TEST - PART 13: NATURAL QUARTZ (GROUND) (ISO 3262-13:1997) | |
| Extenders for paints - Specifications and methods of test - Part 14: Cristobalite. (ISO 3262-14:2000) | |
| Extenders for paints - Specifications and methods of test - Part 15: Vitreous silica. (ISO 3262-15:2000) | |
| Extenders for paints - Specifications and methods of test - Part 16: Aluminium hydroxides. (ISO 3262-16:2000) | |
| Extenders for paints - Specifications and methods of test - Part 17: Precipitated calcium silicate. (ISO 3262-17:2000) | |
| Extenders for paints - Specifications and methods of test - Part 18: Precipitated sodium aluminium silicate. (ISO 3262-18:2000) | |
| Extenders for paints - Specifications and methods of test - Part 19: Precipitated silica. (ISO 3262-19:2000) | |
| Extenders for paints - Specifications and methods of test - Part 1:Introduction and general test methods (ISO 3262-1:1997) | |
| Extenders for paints - Specifications and methods of test - Part 20: Fumed silica. (ISO 3262-20:2000) | |
| Extenders for paints - Specifications and methods of test - Part 21: Silica sand (unground natural quartz) (ISO 3262:2000) | |
| Extenders for paints - Specifications and methods of test - Part 22: Flux-calcined kieselguhr. (ISO 3262-22:2001) | |
| Extenders for paints - Specifications and methods of test - Part 2: Baryte (natural barium sulfate) (ISO 3262-2:1998) | |
| Extenders for paints - Specifications and methods of test - Part 3: Blanc fixe (ISO 3262-3:1998) | |
| Extenders for paints - Specifications and methods of test - Part 4: Whiting (ISO 3262-4:1998) | |
| Extenders for paints - Specifications and methods of test - Part 5: Natural crystalline calcium carbonate (ISO 3262-5:1998) | |
| Extenders for paints - Specifications and methods of test - Part 6: Precipitated calcium carbonate (ISO 3262-6:1998) | |
| Extenders for paints - Specifications and methods of test - Part 7: Dolomite (ISO 3262-7:1998) | |
| EXTENDERS FOR PAINTS - SPECIFICATIONS AND METHODS OF TEST - PART 8: NATURAL CLAY (ISO 3262-8:1999) | |
| Extenders for paints - Specifications and methods of test - Part 9: Calcined clay (ISO 3262-9:1997) | |
| Facility management - Development of a facility management policy (ISO 41018:2022) | |
| Facility management - Guidance on emergency preparedness and management of an epidemic (ISO 41017:2024) | |
| Facility management - Influencing organizational behaviours for improved facility outcomes (ISO 41015:2023) | |
| Facility management - Management systems - Requirements with guidance for use (ISO 41001:2018) | |
| Facility management - Management systems - Requirements with guidance for use - Amendment 1: Climate action changes (ISO 41001:2018/Amd 1:2024). | |
| Facility management - Vocabulary (ISO 41011:2017) | |
| Fasteners - Acceptance inspection. (ISO 3269:2000) | |
| Fasteners - Electroplated coatings (ISO 4042:1999) | |
| Fasteners - Hexagon head bolts - Product grades A and B (ISO 4014:2022) | |
| Fasteners - Hexagon head screws - Product grades A and B (ISO 4017:2022) | |
| Fasteners - Mechanical properties of corrosion-resistant stainless steel fasteners - Part 5: Special fasteners (also including fasteners from nickel alloys) for high temperature applications (ISO 3506-5:2022) | |
| FASTENERS. ELECTROPLATED COATINGS. (ISO 4042:1999) | |
| Field testing of general ventilation filtration devices and systems for in situ removal efficiency by particle size and resistance to airflow (ISO 29462:2013) | |
| Filler metal for soft soldering, brazing and braze welding - Designation (ISO 3677:1992) | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at high temperature - Determination of axial tensile properties of tubes (ISO 4255:2025) | |
| Flexible cellular polymeric materials - Determination of stress-strain characteristics in compression - Part 2: High-density materials - Amendment 1 (ISO 3386-2:1997/Amd 1:2010) | |
| FLEXIBLE CELLULAR POLYMERIC MATERIALS. DETERMINATION OF STRESS-STRAIN CHARACTERISTICS IN COMPRESSION. PART 2: HIGH-DENSITY MATERIALS. (ISO 3386-2:1997). | |
| Forged steel eyebolts grade 4 for general lifting purposes (ISO 3266:2010) | |
| Forged steel eyebolts grade 4 for general lifting purposes (ISO 3266:2010/Amd 1:2015) | |
| GEOMETRICAL PRODUCT SPECIFICATION (GPS). LENGTH STANDARDS. GAUGE BLOCKS (ISO 3650:1998) | |
| GEOMETRICAL PRODUCT SPECIFICATION (GPS). SURFACE TEXTURE: PROFILE METHOD. NOMINAL CHARACTERISTICS OF CONTACT (STYLUS) INSTRUMENTS. (ISO 3274:1996). | |
| Geometrical product specifications (GPS) - Association (ISO 4351:2023) (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in February of 2024.) | |
| Geometrical Product Specifications (GPS) - Dimensional measuring equipment - Design and metrological characteristics of mechanical dial gauges (ISO 463:2006) | |
| Geometrical product specifications (GPS) - Dimensional measuring equipment: Micrometers for external measurements - Design and metrological characteristics (ISO 3611:2010) | |
| Geometrical product specifications (GPS) - Dimensioning and tolerancing - Cones (ISO 3040:2009) | |
| Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO 2692:2014) | |
| Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 1: Basis of tolerances, deviations and fits (ISO 286-1:2010) | |
| Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 1: Basis of tolerances, deviations and fits - Technical Corrigendum 1 (ISO 286-1:2010/Cor 1:2013) | |
| Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 2: Tables of standard tolerance classes and limit deviations for holes and shafts (ISO 286-2:2010)... | |
| Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 2: Tables of standard tolerance classes and limit deviations for holes and shafts - Technical... | |
| Geometrical product specifications (GPS) - Surface texture: Profile method - Rules and procedures for the assessment of surface texture (ISO 4288:1996) | |
| Geometrical product specifications (GPS) - Surface texture: Profile method - Terms, definitions and surface texture parameters (ISO 4287:1997/Cor 1:1998/Cor 2:2005) | |
| Geometrical Product Specifications (GPS) - Surface texture: Profile method - Terms, definitions and surface texture parameters - Amendment 1: Peak count number (ISO 4287:1997/Amd 1:2009) | |
| GEOMETRICAL PRODUCT SPECIFICATIONS (GPS). SURFACE TEXTURE: PROFILE METHOD. TERMS, DEFINITIONS AND SURFACE TEXTURE PARAMETERS. (ISO 4287:1997+TECHNICAL CORRIGENDUM 1). | |
| Hand- and machine-operated circular screwing dies for parallel pipe threads - G series (ISO 4231:2016) | |
| Hand- and machine-operated circular screwing dies for taper pipe threads - R series (ISO 4230:2016) | |
| Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 10: Percussive drills, hammers and breakers (ISO 28927-10:2011) | |
| Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 11: Stone hammers (ISO 28927-11:2011) | |
| Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 12: Die grinders (ISO 28927-12:2012) | |
| Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 1: Angle and vertical grinders (ISO 28927-1:2009) | |
| Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 1: Angle and vertical grinders - Amendment 1: Cupped wire brushes (ISO 28927-1:2009/Amd 1:2017) | |
| Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 2: Wrenches, nutrunners and screwdrivers (ISO 28927-2:2009) | |
| Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 2: Wrenches, nutrunners and screwdrivers - Amendment 1: Changes in annex C - Brake device (ISO... | |
| Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 3: Polishers and rotary, orbital and random orbital sanders (ISO 28927-3:2009) | |
| Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 4: Straight grinders (ISO 28927-4:2010) | |
| Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 5: Drills and impact drills (ISO 28927-5:2009) | |
| Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 5: Drills and impact drills (ISO 28927-5:2009/Amd 1:2015) | |
| Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 6: Rammers (ISO 28927-6:2009) | |
| Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 7: Nibblers and shears (ISO 28927-7:2009) | |
| Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 8: Saws, polishing and filing machines with reciprocating action and saws with oscillating or rotating action... | |
| Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 8: Saws, polishing and filing machines with reciprocating action and small saws with oscillating or rotating... | |
| Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 9: Scaling hammers and needle scalers (ISO 28927-9:2009) | |
| Hardmetals - Compression test (ISO 4506:2018) | |
| Hardmetals - Metallographic determination of microstructure - Part 1: Photomicrographs and description (ISO 4499-1:2008) | |
| Hardmetals - Metallographic determination of microstructure - Part 2: Measurement of WC grain size (ISO 4499-2:2008) | |
| Hardmetals - Metallographic determination of microstructure - Part 3: Measurement of microstructural features in Ti (C, N) and WC/cubic carbide based hardmetals (ISO 4499-3:2016) | |
| Hardmetals - Metallographic determination of microstructure - Part 4: Characterisation of porosity, carbon defects and eta-phase content (ISO 4499-4:2016) | |
| Hardmetals - Rockwell hardness test (scale A) - Part 2: Preparation and calibration of standard test blocks (ISO 3738-2:1988) | |
| Health informatics - Information security management in health using ISO/IEC 27002 (ISO 27799:2008) (Endorsed by AENOR in August of 2008.) | |
| Heat-treated steel tapping screws - Mechanical properties (ISO 2702:2011) | |
| Hexagon head bolts - Product grade C (ISO 4016:2011) | |
| Hexagon head screws - Product grade C (ISO 4018:2011) | |
| Hexagon nuts, style 1. Product grades A and B. (ISO 4032:1999) | |
| Hexagon nuts, style 2. Product grades A and B. (ISO 4033:1999). | |
| Hexagon regular nuts (style 1) - Product grade C (ISO 4034:2012) | |
| Hexagon socket set screws with cone point (ISO 4027:2003) | |
| Hexagon socket set screws with cup point (ISO 4029:2003) | |
| Hexagon socket set screws with dog point (ISO 4028:2003) | |
| Hexagon socket set screws with flat point (ISO 4026:2003) | |
| Hexagon thin nuts (chamfered). Product grades A and B. (ISO 4035:1999) | |
| Hexagon thin nuts unchamfered (style 0) - Product grade B (ISO 4036:2012) | |
| Hydraulic fluid power - General rules and safety requirements for systems and their components (ISO 4413:2010) | |
| Industrial trucks - Safety requirements and verification - Part 1: Self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks (ISO 3691-1:2011, including Cor 1:2013) | |
| Industrial trucks - Safety requirements and verification - Part 2: Self-propelled variable-reach trucks (ISO 3691-2:2016) | |
| Industrial trucks - Safety requirements and verification - Part 3: Additional requirements for trucks with elevating operator position and trucks specifically designed to travel with elevated loads (ISO 3691-3:2016) | |
| Industrial trucks - Safety requirements and verification - Part 3: Additional requirements for trucks with elevating operator position and trucks specifically designed to travel with elevated loads - Amendment 1... | |
| Industrial trucks - Safety requirements and verification - Part 4: Driverless industrial trucks and their systems (ISO 3691-4:2020) | |
| Industrial trucks - Safety requirements and verification - Part 5: Pedestrian-propelled trucks (ISO 3691-5:2014) | |
| Industrial trucks - Safety requirements and verification - Part 6: Burden and personnel carriers (ISO 3691-6:2013) | |
| Industrial valves - Isolating valves for low-temperature applications - Part 1: Design, manufacturing and production testing (ISO 28921-1:2013) | |
| Industrial valves - Isolating valves for low-temperature applications - Part 2: Type testing (ISO 28921-2:2015) | |
| Information and documentation - International library statistics (ISO 2789:2003) | |
| Laboratory glass and plastics ware - Principles of design and construction of volumetric instruments (ISO 384:2015) | |
| Laboratory glassware - Beakers (ISO 3819:2015) | |
| Leather - Chemical tests - Preparation of chemical test samples (ISO 4044:2017) | |
| Leather - Determination of distension and strength of surface (Ball burst method) (ISO 3379:2015) | |
| Leather - Physical and mechanical tests - Determination of shrinkage temperature up to 100 \xb0C (ISO 3380:2015) | |
| Leather - Physical and mechanical tests - Determination of tear load - Part 2: Double edge tear. (ISO 3377-2:2002) | |
| Mechanical properties of corrosion-resistant stainless steel fasteners - Part 1: Bolts, screws and studs (ISO 3506-1:2009) | |
| Metallic and non-metallic coatings - Measurement of thickness - Beta backscatter method (ISO 3543:2000/Cor.1:2003 ) | |
| Metallic and non-metallic coatings. Measurement of thickness. Beta backscatter method. (ISO 3543:2000). | |
| METALLIC AND NON-ORGANIC COATINGS ON METALLIC SUBSTRATES. SALINE DROPLETS CORROSION TEST (SD TEST). (ISO 4536:1985). | |
| Metallic and other inorganic coatings - Chromate conversion coatings on zinc, cadmium, aluminium-zinc alloys and zinc-aluminium alloys - Test methods (ISO 3613:2010) | |
| Metallic and other inorganic coatings - Electrodeposited coatings of tin-cobalt alloy (ISO 26945:2011) | |
| Metallic and other inorganic coatings - Electrodeposited gold and gold alloy coatings for electrical, electronic and engineering purposes - Specification and test methods (ISO 27874:2008) | |
| Metallic and other inorganic coatings - Electrodeposited silver and silver alloy coatings for engineering purposes - Specification and test methods (ISO 4521:2008) | |
| Metallic and other inorganic coatings - Guidelines for specifying metallic and inorganic coatings (ISO 27830:2008) | |
| Metallic and other inorganic coatings - Vickers and Knoop microhardness tests (ISO 4516:2002) | |
| METALLIC AND OTHER NON-ORGANIC COATINGS. CORRODKOTE CORROSION TEST (CORR TEST). (ISO 4541:1978). | |
| METALLIC AND OTHER NON-ORGANIC COATINGS. GENERAL RULES FOR CORROSION TESTS APPLICABLE FOR STORAGE CONDITIONS. (ISO 4543:1981). | |
| METALLIC AND OTHER NON-ORGANIC COATINGS. MEASUREMENT OF COATING THICKNESSES. FIZEAU MULTIPLE-BEAM INFERFEROMETRY METHOD. (ISO 3868:1976). | |
| METALLIC AND OTHER NON-ORGANIC COATINGS. REVIEW OF METHODS OF MEASUREMENT OF THICKNESS. (ISO 3882:1986). | |
| Metallic coatings - Autocatalytic (electroless) nickel-phosphorus alloy coatings - Specification and test methods (ISO 4527:2003) | |
| Metallic coatings - Electroplated coatings of nickel for engineering purposes (ISO 4526:2004) | |
| Metallic coatings - Measurement of coating thickness - Profilometric method (ISO 4518:1980) | |
| Metallic coatings - Test methods for electrodeposited gold and gold alloy coatings - Part 3: Electrographic tests for porosity (ISO 4524-3:1985) | |
| Metallic coatings - Thioacetamide corrosion test (TAA test) (ISO 4538:1978) | |
| Metallic coatings on metallic substrates - Electrodeposited and chemically deposited coatings - Review of methods available for testing adhesion (ISO 2819:1980) | |
| Metallic coatings. Measurement of coating thickness. X-ray spectrometric methods. (ISO 3497:2000). | |
| METALLIC COATINGS. TEST METHODS FOR ELECTRODEPOSITED GOLD AND GOLD ALLOY COATINGS. PART 6: DETERMINATION OF THE PRESENCE OF RESIDUAL SALTS. (ISO 4524-6:1988). | |
| Metallic materials - Calibration of force-proving instruments used for the verification of uniaxial testing machines (ISO 376:2011) | |
| Metallic materials - Knoop hardness test - Part 1: Test method (ISO 4545-1:2005) | |
| Metallic materials - Knoop hardness test - Part 2: Verification and calibration of testing machines (ISO 4545-2:2005) | |
| Metallic materials - Knoop hardness test - Part 3: Calibration of reference blocks (ISO 4545-3:2017) | |
| Metallic materials - Knoop hardness test - Part 4: Table of hardness values (ISO 4545-4:2017) | |
| Metallic powders - Determination of acid-insoluble content in iron, copper, tin and bronze powders (ISO 4496:2017) | |
| Metallic powders - Determination of flow rate by means of a calibrated funnel (Hall flowmeter) (ISO 4490:2018) | |
| Metallic powders - Determination of green strength by transverse rupture of rectangular compacts (ISO 3995:2023) | |
| Metallic powders - Determination of oxygen content by reduction methods - Part 1: General guidelines (ISO 4491-1:2023) | |
| Metallic powders - Determination of oxygen content by reduction methods - Part 2: Loss of mass on hydrogen reduction (hydrogen loss) (ISO 4491-2:1997) | |
| Metallic powders, excluding powders for hardmetals - Determination of compressibility in uniaxial compression (ISO 3927:2001/Cor 1:2008) | |
| Metallic powders, excluding powders for hardmetals - Determination of compressibility in uniaxial compression. (ISO 3927:2001) | |
| Metallic powders, excluding powders for hardmetals - Determination of dimensional changes associated with compacting and sintering (ISO 4492:2013) | |
| Metallic powders. Determination of oxygen content by reduction methods. Part 2: Loss of mass on hydrogen reduction (Hydrogen loss) (ISO 4491-2:1997) | |
| METALLIC POWDERS. DETERMINATION OF TAP DENSITY (ISO 3953:1993) (Endorsed by AENOR in September of 1995.) | |
| Natural latex rubber condoms - Requirements and test methods (ISO 4074:2002/Cor 2:2008) | |
| Natural latex rubber condoms. Requirements and test methods. (ISO 4074:2002) | |
| Non-destructive testing - Penetrant testing - Part 1: General principles (ISO 3452-1:2013, corrected version 2014-05-01) | |
| Non-destructive testing - Penetrant testing - Part 2: Testing of penetrant materials (ISO 3452-2:2013) | |
| Non-destructive testing - Penetrant testing - Part 3: Reference test blocks (ISO 3452-3:2013) | |
| NON-DESTRUCTIVE TESTING - PENETRANT TESTING - PART 4: EQUIPMENT (ISO 3452-4:1998) | |
| Non-destructive testing - Penetrant testing - Part 5: Penetrant testing at temperatures higher than 50 degrees C (ISO 3452-5:2008) | |
| Non-destructive testing - Penetrant testing - Part 6: Penetrant testing at temperatures lower than 10 degrees C (ISO 3452-6:2008) | |
| Non-destructive testing - Penetrant testing and magnetic particle testing - Viewing conditions (ISO 3059:2012) | |
| Occupational health and safety management systems - Requirements with guidance for use (ISO 45001:2018) | |
| Occupational health and safety management systems - Requirements with guidance for use - Amendment 1: Climate action changes (ISO 45001:2018/Amd 1:2024) | |
| Packaging - Child-resistant packaging - Requirements and testing procedures for non-reclosable packages for non-pharmaceutical products (ISO 28862:2018). | |
| Paints and varnishes - Buchholz indentation test (ISO 2815:2003) | |
| Paints and varnishes - Comparison of contrast ratio (hiding power) of paints of the same type and colour (ISO 2814:1973) (Endorsed by AENOR in October of 2006.) | |
| Paints and varnishes - Corrosion protection by protective paint systems - Assessment of porosity in a dry film (ISO 29601:2011) | |
| Paints and varnishes - Determination of density - Part 1: Pyknometer method (ISO 2811-1:2011) | |
| Paints and varnishes - Determination of density - Part 2: Immersed body (plummet) method (ISO 2811-2:2011) | |
| Paints and varnishes - Determination of density - Part 3: Oscillation method. (ISO 2811-3:1997) | |
| Paints and varnishes - Determination of density - Part 4: Pressure cup method (ISO 2811-4:2011) | |
| Paints and varnishes - Determination of film thickness (ISO 2808:2007) | |
| Paints and varnishes - Determination of gloss value at 20\xba, 60\xba and 85\xba (ISO 2813:2014) | |
| Paints and varnishes - Determination of resistance to filiform corrosion - Part 1: Steel substrates. (ISO 4623-1:2000) | |
| Paints and varnishes - Determination of resistance to filiform corrosion - Part 2: Aluminium substrates (ISO 4623-2:2003) | |
| Paints and varnishes - Determination of resistance to filiform corrosion - Part 2: Aluminium substrates (ISO 4623-2:2003/Cor.1:20 05) | |
| Paints and varnishes - Determination of resistance to liquids - Part 2: Water immersion method (ISO 2812-2:2007) | |
| Paints and varnishes - Determination of resistance to liquids - Part 3: Method using an absorbent medium (ISO 2812-3:2012) | |
| Paints and varnishes - Determination of resistance to liquids - Part 4: Spotting methods (ISO 2812-4:2007) | |
| Paints and varnishes - Determination of resistance to liquids - Part 5: Temperature-gradient oven method (ISO 2812-5:2007) | |
| PAINTS AND VARNISHES - DETERMINATION OF THE EFFECT OF HEAT. (ISO 3248:1998) | |
| Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 1: Method using a coated test panel to determine non-volatile matter and to determine dry film... | |
| Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 2: Method using the determination of non-volatile-matter content in accordance with ISO 3251 and determination of... | |
| Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 3: Determination by calculation from the non-volatile-matter content determined in accordance with ISO 3251, the density... | |
| Paints and varnishes - Determination of viscosity using rotary viscometers - Part 1: Cone-and-plate viscometer operated at a high rate of shear (ISO 2884-1:1999) | |
| Paints and varnishes - Determination of viscosity using rotary viscometers - Part 2: Disc or ball viscometer operated at a specified speed (ISO 2884-2:2003) | |
| Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 10: Assessment of... | |
| Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 1: General introduction... | |
| Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 2: Assessment of... | |
| Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 3: Assessment of... | |
| Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 4: Assessment of... | |
| Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 5: Assessment of... | |
| Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 7: Assessment of... | |
| Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 8: Assessment of... | |
| Paints and varnishes - Evaluation of properties of coating systems related to the application process - Part 1: Relevant vocabulary and preparation of test panels (ISO 28199-1:2009) | |
| Paints and varnishes - Evaluation of properties of coating systems related to the application process - Part 2: Colour stability, process hiding power, re-dissolving, overspray absorption, wetting, surface texture and... | |
| Paints and varnishes - Evaluation of properties of coating systems related to the application process - Part 3: Visual assessment of sagging, formation of bubbles, pinholing and hiding power (ISO... | |
| Paints and varnishes - Natural weathering of coatings - Exposure and assessment (ISO 2810:2004) | |
| Paints and varnishes - Pull-off test for adhesion (ISO 4624:2002) | |
| Paints and varnishes - Terms and definitions (ISO 4618:2006) | |
| Paints and varnishes - Visual comparison of the colour of paints. (ISO 3668:1998) | |
| Paints and varnishes- Evaluation of degradation of paint coatings - Designation of intensity, quantity and size of common types of defect- Part 6: Rating of degree of chalking by tape... | |
| PAINTS AND VARNISHES. DETERMINATION OF RESISTANCE TO HUMID ATMOSPHERES CONTAINING SULFUR DIOXIDE. (ISO 3231:1993). | |
| PAINTS AND VARNISHES. DETERMINATION OF RESISTANCE TO LIQUIDS. PART 1: GENERAL METHODS. (ISO 2812-1:1993). | |
| Paints and varnishes. List of equivalent terms (ISO 4617:2000). | |
| Paper and board - Determination of moisture content of a lot - Oven-drying method (ISO 287:2009) | |
| Personal protective equipment - Eye and face protection - Vocabulary (ISO 4007:2018) (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in February of 2019.) | |
| Petroleum and natural gas industries - Installation and equipment for liquefied natural gas - Ship-to-shore interface and port operations (ISO 28460:2010) | |
| Petroleum and natural gas industries - Steel pipe for pipeline transportation systems (ISO 3183:2012) | |
| Petroleum and natural gas industries - Steel pipe for pipeline transportation systems - Amendment 1 (ISO 3183:2012/Amd 1:2017) | |
| Petroleum and related products - Determination of the ageing behaviour of inhibited oils and fluids using the TOST test - Part 3: Anhydrous procedure for synthetic hydraulic fluids (ISO 4263-3:2015)... | |
| Petroleum and related products - Precision of measurement methods and results - Part 1: Determination of precision data in relation to methods of test (ISO 4259-1:2017) | |
| Petroleum and related products - Precision of measurement methods and results - Part 2: Interpretation and application of precision data in relation to methods of test (ISO 4259-2:2017) | |
| Petroleum and related products - Precision of measurement methods and results - Part 5: Statistical assessment of agreement between two different measurement methods that claim to measure the same property... | |
| Petroleum liquids - Manual sampling (ISO 3170:2004) | |
| PETROLEUM LIQUIDS. AUTOMATIC PIPELINE SAMPLING (ISO 3171:1988) | |
| Petroleum products - Calculation of cetane index of middle-distillate fuels by the four variable equation (ISO 4264:2018) | |
| Petroleum products - Determination of boiling range distribution - Gas chromatography method (ISO 3924:2016) | |
| Petroleum products - Determination of distillation characteristics at atmospheric pressure (ISO 3405:2011) | |
| Petroleum products - Transparent and opaque liquids - Determination of kinematic viscosity and calculation of dynamic viscosity (ISO 3104:1994) | |
| PETROLEUM PRODUCTS. DETERMINATION AND APPLICATION OF PRECISION DATA IN RELATION TO METHODS OF TEST. (ISO 4259:1992/CORR. 1:1993). | |
| PETROLEUM PRODUCTS. TRANSPARENT AND OPAQUE LIQUIDS. DETERMINATION OF KINEMATIC VISCOSITY AND CALCULATION OF DYNAMIC VISCOSITY. (ISO 3104:1994). | |
| Petroleum, petrochemical and natural gas industries - Sector-specific quality management systems - Requirements for product and service supply organizations (ISO 29001:2020) (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in July of... | |
| Petroleum, petrochemical and natural gas industries - Sector-specific quality management systems - Requirements for product and service supply organizations - Amendment 1: Climate action changes (ISO 29001:2020/Amd 1:2024) (Endorsed by... | |
| Petroleum, petrochemical and natural gas industries - Venting of atmospheric and low-pressure storage tanks (ISO 28300:2008) (Endorsed by AENOR in July of 2008.) | |
| Photography - Intra-oral dental radiographic film and film packets - Manufacturer specifications (ISO 3665:2011) | |
| Plastic piping systems - Mechanical joints between fittings and pressure pipes - Test method for leaktightness under negative pressure (ISO 3459:2015) | |
| PLASTICS - AMINOPLASTIC MOULDING MATERIALS - DETERMINATION OF VOLATILE MATTER (ISO 3671:1976) | |
| Plastics - Artificial weathering including acidic deposition (ISO 29664:2010) | |
| Plastics - Compression moulding of test specimens of thermosetting materials (ISO 295:2004) | |
| Plastics - Compression moulding test specimens of thermoplastic materials (ISO 293:1986) | |
| Plastics - Determination of ash - Part 1: General methods (ISO 3451-1:2008) | |
| PLASTICS - DETERMINATION OF BURNING BEHAVIOUR BY OXYGEN INDEX - PART 1: GUIDANCE (ISO 4589-1:1996) | |
| Plastics - Determination of burning behaviour by oxygen index - Part 2: Ambient-temperature test (ISO 4589-2:1996/Amd 1:2005) | |
| PLASTICS - DETERMINATION OF BURNING BEHAVIOUR BY OXYGEN INDEX - PART 2: AMBIENT-TEMPERATURE TEST. (ISO 4589-2:1996) | |
| Plastics - Determination of burning behaviour by oxygen index - Part 3: Elevated-temperature test (ISO 4589-3:1996) | |
| PLASTICS - DETERMINATION OF MELTING BEHAVIOUR (MELTING TEMPERATURE OR MELTING RANGE) OF SEMI-CRYSTALLINE POLYMERS BY CAPILLARY TUBE AND POLARIZING-MICROSCOP E METHODS. (ISO 3146:2000) | |
| Plastics - Determination of melting behaviour (melting temperature or melting range) of semi-crystalline polymers by capillary tube and polarizing-microscop e methods. (ISO 3146:2000/Cor.1:2002 ) | |
| PLASTICS - DETERMINATION OF THERMAL STABILITY OF POLY(VINYL CHLORIDE), RELATED CHLORINE-CONTAINING HOMOPOLYMERS AND COPOLYMERS AND THEIR COMPOUNDS - DISCOLORATION METHOD. (ISO 305:1990) | |
| PLASTICS - EPOXY COMPOUNDS - DETERMINATION OF EPOXY EQUIVALENT (ISO 3001:1999) | |
| PLASTICS - EPOXY RESINS - PART 1: DESIGNATION (ISO 3673-1:1996) | |
| Plastics - Epoxy resins - Part 2: Preparation of test specimens and determination of properties of crosslinked epoxy resins (ISO 3673-2:2012) | |
| PLASTICS - ETHYLENE/VINYL ACETATE (E/VAC) MOULDING AND EXTRUSION MATERIALS - PART 1: DESIGNATION AND SPECIFICATION (ISO 4613-1:1993) | |
| Plastics - Ethylene/vinyl acetate (E/VAC) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties (ISO 4613-2:1995) | |
| Plastics - Ethylene/vinyl acetate (E/VAC) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties - Amendment 1 (ISO 4613-2:1995/Amd 1:2004) | |
| Plastics - Hardeners and accelerators for epoxy resins - Part 1: Designation (ISO 4597-1:2005) | |
| PLASTICS - HOMOPOLYMER AND COPOLYMER RESINS OF VINYL CHLORIDE FOR GENERAL USE - DETERMINATION OF PLASTICIZER ABSORPTION AT ROOM TEMPERATURE (ISO 4608:1998) | |
| PLASTICS - IMPACT-RESISTANT POLYSTYRENE (PS-I) MOULDING AND EXTRUSION MATERIALS - PART 1: DESIGNATION SYSTEM AND BASIS FOR SPECIFICATIONS (ISO 2897-1:1997) | |
| Plastics - Impact-resistant polystyrene (PS-I) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties (ISO 2897-2:2003) | |
| PLASTICS - INJECTION MOULDING OF TEST SPECIMENS OF THERMOPLASTIC MATERIALS - PART 1: GENERAL PRINCIPLES, AND MOULDING OF MULTIPURPOSE AND BAR TEST SPECIMENS (ISO 294-1:1996) | |
| Plastics - Injection moulding of test specimens of thermoplastic materials - Part 1: General principles, and moulding of multipurpose and bar test specimens. (ISO 294-1:1996/Amd. 1:2001) | |
| PLASTICS - INJECTION MOULDING OF TEST SPECIMENS OF THERMOPLASTIC MATERIALS - PART 2: SMALL TENSILE BARS (ISO 294-2:1996) | |
| Plastics - Injection moulding of test specimens of thermoplastic materials - Part 2: Small tensile bars (ISO 294-2:1996/Amd 1:2004) | |
| Plastics - Injection moulding of test specimens of thermoplastic materials - Part 3: Small plates (ISO 294-3:2002) | |
| Plastics - Injection moulding of test specimens of thermoplastic materials - Part 4: Determination of moulding shrinkage (ISO 294-4:2001) | |
| Plastics - Injection moulding of test specimens of thermoplastic materials - Part 4: Determination of moulding shrinkage - Technical Corrigendum 1 (ISO 294-4:2001/Cor 1:2007) | |
| Plastics - Injection moulding of test specimens of thermoplastic materials - Part 5: Preparation of standard specimens for investigating anisotropy (ISO 294-5:2011) | |
| PLASTICS - MEASUREMENT OF RESISTIVITY OF CONDUCTIVE PLASTICS (ISO 3915:1981) | |
| PLASTICS - MELAMINE-FORMALDEHYD E MOULDINGS - DETERMINATION OF EXTRACTABLE FORMALDEHYDE (ISO 4614:1977) | |
| Plastics - Multipurpose test specimens (ISO 3167:2014) | |
| PLASTICS - PHENOLIC MOULDING MATERIALS - DETERMINATION OF ACETONE-SOLUBLE MATTER (APPARENT RESIN CONTENT OF MATERIAL IN THE UNMOULDED STATE) (ISO 308:1994). | |
| Plastics - Plasticized poly(vinyl chloride) (PVC-P) moulding and extrusion materials - Part 1: Designation system and basis for specifications (ISO 2898-1:1996) | |
| Plastics - Plasticized poly(vinyl chloride) (PVC-P) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties (ISO 2898-2:2008) | |
| Plastics - Poly(phenylene ether) (PPE) moulding and extrusion materials - Part 1: Designation system and basis for specifications (ISO 28941-1:2008) | |
| Plastics - Polyamides - Determination of viscosity number (ISO 307:2007) | |
| Plastics - Polyamides - Determination of viscosity number - Amendment 1: Corrections, and update to reference to JIS K 6920-2 (ISO 307:2007/Amd 1:2013) | |
| Plastics - Polymers/resins in the liquid state or as emulsions or dispersions - Determination of viscosity using a rotational viscometer with defined shear rate (ISO 3219:1993) | |
| Plastics - Polyoxymethylene (POM) moulding and extrusion materials - Part 1: Designation system and basis for specifications (ISO 29988-1:2018) | |
| Plastics - Polyoxymethylene (POM) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties (ISO 29988-2:2018) | |
| PLASTICS - POLYPROPYLENE AND PROPYLENE-COPOLYMERS - DETERMINATION OF THERMAL OXIDATIVE STABILITY IN AIR - OVEN METHOD. (ISO 4577:1983) | |
| Plastics - Preparation of PVC pastes for test purposes - Planetary-mixer method (ISO 4612:1999) | |
| Plastics - Preparation of test specimens by machining (ISO 2818:1994) | |
| Plastics - Standard atmospheres for conditioning and testing (ISO 291:2008) | |
| Plastics - Thermoplastic materials - Determination of Vicat softening temperature (VST) (ISO 306:2013) | |
| PLASTICS - UNSATURATED POLYESTER AND EPOXY RESINS - DETERMINATION OF OVERALL VOLUME SHRINKAGE (ISO 3521:1997) | |
| PLASTICS - UNSATURATED POLYESTERS AND EPOXIDE RESINS - DETERMINATION OF TOTAL CHLORINE CONTENT (ISO 4615:1979) | |
| Plastics - Unsaturated-polyeste r resins (UP-R) - Part 1: Designation system. (ISO 3672-1:2000) | |
| Plastics - Unsaturated-polyeste r resins (UP-R) - Part 2: Preparation of test specimens and determination of properties. (ISO 3672-2:2000) | |
| Plastics - Vinyl chloride homopolymer and copolymer resins - Sieve analysis using air-jet sieve apparatus. (ISO 4610:2000) | |
| Plastics -- Determination of ash -- Part 5: Poly(vinyl chloride). (ISO 3451-5:2002) | |
| Plastics collapsible containers for human blood and blood components - Part 1: Conventional containers (ISO 3826-1:2003) | |
| Plastics collapsible containers for human blood and blood components - Part 1: Conventional containers - Amendment 1 (ISO 3826-1:2019/Amd1:202 3) | |
| Plastics collapsible containers for human blood and blood components - Part 2: Graphical symbols for use on labels and instruction leaflets (ISO 3826-2:2008) | |
| Plastics collapsible containers for human blood and blood components - Part 3: Blood bag systems with integrated features (ISO 3826-3:2006) | |
| Plastics collapsible containers for human blood and blood components - Part 4: Aphaeresis blood bag systems with integrated features (ISO 3826-4:2015) | |
| Plastics hoses - Helical-thermoplasti c-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification (ISO 3994:2014) | |
| Plastics hoses and hose assemblies - Textile-reinforced types for hydraulic applications - Specification (ISO 3949:2009) | |
| Plastics piping systems - Mechanical joints between fittings and pressure pipes - Test method for leaktightness under internal pressure (ISO 3458:2015) | |
| Plastics piping systems - Mechanical joints between fittings and pressure pipes - Test method for leaktightness under internal pressure of assemblies subjected to bending (ISO 3503:2015) | |
| Plastics piping systems - Mechanical joints between fittings and pressure pipes - Test method for resistance to pull-out under constant longitudinal force (ISO 3501:2015) | |
| Plastics piping systems - Plastics components - Determination of dimensions (ISO 3126:2005) | |
| PLASTICS. DETERMINATION OF ASH. PART 4: POLYAMIDES. (ISO 3451-4:1986). | |
| Plastics. Determination of the effects of exposure to damp heat, water spray and salt mist (ISO 4611:2010) | |
| Pneumatic fluid power - General rules and safety requirements for systems and their components (ISO 4414:2010) | |
| Polyolefin agricultural twines (ISO 4167:2006) | |
| Powder metallurgy - Vocabulary. (ISO 3252:1999) | |
| Protective gloves against dangerous chemicals and micro-organisms - Part 6: Protective gloves for hairdressers (ISO 374-6:2025) (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in October of 2025.) | |
| Quality requirements for fusion welding of metallic materials - Part 1: Criteria for the selection of the appropriate level of quality requirements (ISO 3834-1:2005) | |
| Quality requirements for fusion welding of metallic materials - Part 2: Comprehensive quality requirements (ISO 3834-2:2005) | |
| Quality requirements for fusion welding of metallic materials - Part 3: Standard quality requirements (ISO 3834-3:2005) | |
| Quality requirements for fusion welding of metallic materials - Part 4: Elementary quality requirements (ISO 3834-4:2005) | |
| Quality requirements for fusion welding of metallic materials - Part 5: Documents with which it is necessary to conform to claim conformity to the quality requirements of ISO 3834-2, ISO... | |
| Quality requirements for fusion welding of metallic materials - Part 6: Guidelines on implementing ISO 3834 series (ISO 3834-6:2024) | |
| Radiological protection - Sealed radioactive sources - General requirements and classification (ISO 2919:2012) | |
| Railway applications - Acoustics - Measurement of noise emitted by railbound vehicles (ISO 3095:2005) (Endorsed by AENOR in September of 2006.) | |
| Railway applications - Acoustics - Measurement of noise inside railbound vehicles (ISO 3381:2005) (Endorsed by AENOR in September of 2006.) | |
| Reference radiation fields for radiation protection - Definitions and fundamental concepts (ISO 29661:2012, including Amd 1:2015) | |
| Resilient floor coverings - Determination of staining and resistance to chemicals (ISO 26987:2008) | |
| Resilient floor coverings - Expanded (cushioned) poly(vinyl chloride) floor covering - Specification (ISO 26986:2010) | |
| Resilient floor coverings - Identification of linoleum and determination of cement content and ash residue (ISO 26985:2008) | |
| Rigid cellular plastics - Determination of the volume percentage of open cells and of closed cells (ISO 4590:2002) | |
| Rubber and plastics hoses - Methods of exposure to laboratory light sources - Determination of changes in colour, appearance and other physical properties (ISO 30013:2011) | |
| RUBBER AND PLASTICS HOSES AND HOSE ASSEMBLIES. DETERNATION OF PERMEABILITY TO GAS. (ISO 4080:1991). | |
| Rubber hoses and hose assemblies for steam - Test methods (ISO 4023:2009) | |
| Rubber hoses and hose assemblies, wire or textile reinforced, for dredging applications - Specification (ISO 28017:2011) | |
| Rubber hoses and hose assemblies, wire or textile reinforced, for dredging applications - Specification - Amendment 1 (ISO 28017:2011/Amd 1:2015) | |
| Rubber hoses for sand and grit blasting - Specification (ISO 3861:2005) | |
| Rubber- or plastics-coated fabrics - Physical and mechanical tests - Determination of flex resistance by the flexometer method (ISO 32100:2010) | |
| Safety devices for protection against excessive pressure - Part 10: Sizing of safety valves and bursting discs for gas/liquid two-phase flow (ISO 4126-10:2024) | |
| Safety devices for protection against excessive pressure - Part 1: Safety valves (ISO 4126-1:2013) | |
| Safety devices for protection against excessive pressure - Part 1: Safety valves - Amendment 1 (ISO 4126-1:2013/Amd 1:2016) | |
| Safety devices for protection against excessive pressure - Part 2: Bursting disc safety devices (ISO 4126-2:2003) | |
| Safety devices for protection against excessive pressure - Part 3: Safety valves and bursting disc safety devices in combination (ISO 4126-3:2006) | |
| Safety devices for protection against excessive pressure - Part 4: Pilot-operated safety valves (ISO 4126-4:2013) | |
| Safety devices for protection against excessive pressure - Part 5: Controlled safety pressure relief systems (CSPRS) (ISO 4126-5:2013) | |
| Safety devices for protection against excessive pressure - Part 5: Controlled safety pressure relief systems (CSPRS) - Amendment 1 (ISO 4126-5:2013/Amd 1:2016) | |
| Safety devices for protection against excessive pressure - Part 6: Application, selection and installation of bursting disc safety devices (ISO 4126-6:2014) | |
| Safety devices for protection against excessive pressure - Part 7: Common data (ISO 4126-7:2013) | |
| Safety devices for protection against excessive pressure - Part 7: Common data - Amendment 1 (ISO 4126-7:2013/Amd 1:2016) | |
| Self adhesive tapes - Determination of peel adhesion properties (ISO 29862:2018) | |
| Ships and marine technology - Clear openings for external single-leaf doors (ISO 3796:1999) | |
| SHIPS AND MARINE TECHNOLOGY - MAGNETIC COMPASSES, BINNACLES AND AZIMUTH READING DEVICES - CLASS A (ISO 449:1997). | |
| Ships and marine technology. Propulsion plants for ships. Part 1: Vocabulary for geometry of propellers (ISO 3715-1:2002) | |
| Ships and marine technology. Propulsion plants for ships. Part 2: Vocabulary for controllable-pitch propeller plants. (ISO 3715-2:2001) | |
| Simultaneous interpreting - Mobile booths - Requirements (ISO 4043:2016) | |
| Sintered metal materials, excluding hardmetals - Fatigue test pieces (ISO 3928:2016) | |
| Sintered metal materials, excluding hardmetals - Tensile test pieces (ISO 2740:2007) | |
| SMALL CRAFT WITH INBOARD ENGINE. PROPELLER SHAFT ENDS AND BOSSES WITH 1:10 TAPER. (ISO 4566:92). (Endorsed by AENOR in June of 1995.) | |
| Small medical gas cylinders. Pin-index yoke-type valve connections (ISO 407:2004). | |
| Solid recovered fuels - Determination of the recycling index for co-processing (ISO 4349:2024) | |
| Steel and iron - Determination of total silicon content - Gravimetric method (ISO 439:1994) | |
| Steel and steel products - Location and preparation of samples and test pieces for mechanical testing (ISO 377:2013) | |
| STEEL. DESIGNATION OF TEST PIECE AXES. (ISO 3785:1976). | |
| Steels - Determination of the depth of decarburization (ISO 3887:2017) | |
| Sustainable and traceable cocoa - Part 1: Requirements for cocoa sustainability management systems (ISO 34101-1:2019) | |
| Sustainable and traceable cocoa - Part 1: Requirements for cocoa sustainability management systems - Amendment 1: Climate action changes (ISO 34101-1:2019/Amd 1:2024) | |
| Sustainable development in communities - Management system for sustainable development - Requirements with guidance for use (ISO 37101:2016) (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in January of 2023.) | |
| Sustainable development in communities - Management system for sustainable development - Requirements with guidance for use - Amendment 1: Climate action changes (ISO 37101:2016/Amd 1:2024) (Endorsed by Asociaci\xf3n Espa\xf1ola de... | |
| Technical drawings - Construction drawings - Drawings for the assembly of prefabricated structures (ISO 4172:1991) | |
| Textiles - Care labelling code using symbols (ISO 3758:2005) | |
| Textiles - Care labelling code using symbols (ISO 3758:2012) | |
| Textiles - Determination of pH of aqueous extract (ISO 3071:2005) | |
| TEXTILES - DRY-CLEANING AND FINISHING - PART 1: METHOD FOR ASSESSING THE CLEANABILITY OF TEXTILES AND GARMENTS (ISO 3175-1:1998) | |
| Textiles - Preparation, marking and measuring of fabric specimens and garments in tests for determination of dimensional change (ISO 3759:2011) | |
| Textiles - Professional care, drycleaning and wetcleaning of fabrics and garments - Part 2: Procedure for testing performance when cleaning and finishing using tetrachloroethene (ISO 3175-2:2017, Corrected version 2019-12) | |
| Textiles - Professional care, drycleaning and wetcleaning of fabrics and garments - Part 3: Procedure for testing performance when cleaning and finishing using hydrocarbon solvents (ISO 3175-3:2017, Corrected version 2019-12)... | |
| Textiles - Professional care, drycleaning and wetcleaning of fabrics and garments - Part 3: Procedure for testing performance when cleaning and finishing using hydrocarbon solvents - Technical Corrigendum 1 (ISO... | |
| Textiles - Professional care, drycleaning and wetcleaning of fabrics and garments - Part 4: Procedure for testing performance when cleaning and finishing using simulated wetcleaning (ISO 3175-4:2018, Corrected version 2019-12)... | |
| Textiles - Professional care, drycleaning and wetcleaning of fabrics and garments - Part 4: Procedure for testing performance when cleaning and finishing using simulated wetcleaning - Technical Corrigendum 1 (ISO... | |
| Textiles - Qualification symbols for labelling workwear to be industrially laundered (ISO 30023:2010) | |
| Thermoplastics pipes - Determination of resistance to external blows - Round-the-clock method (ISO 3127:1994) | |
| Tractors, machinery for agriculture and forestry, powered lawn and garden equipment - Symbols for operator controls and other displays - Part 1: Common symbols. (ISO 3767-1:1998) | |
| Tractors, machinery for agriculture and forestry, powered lawn and garden equipment - Symbols for operator controls and other displays - Part 2: Symbols for agricultural tractors and machinery (ISO 3767-2:1991,... | |
| TRACTORS, MACHINERY FOR AGRICULTURE AND FORESTRY, POWERED LAWN AND GARDEN EQUIPMENT. SYMBOLS FOR OPERATOR CONTROLS AND OTHER DISPLAYS. PART 2: SYMBOLS FOR AGRICULTURAL TRACTORS AND MACHINERY. (ISO 3767-2:1991). | |
| TRACTORS, MACHINERY FOR AGRICULTURE AND FORESTRY, POWERED LAWN AND GARDEN EQUIPMENT. SYMBOLS FOR OPERATOR CONTROLS AND OTHER DISPLAYS. PART 3: SYMBOLS FOR POWERED LAWN AND GARDEN EQUIPMENT. (ISO 3767-3:1995). | |
| TRACTORS, MACHINERY FOR AGRICULTURE AND FORESTRY, POWERED LAWN AND GARDEN EQUIPMENT. SYMBOLS FOR OPERATOR CONTROLS AND OTHER DISPLAYS. PART 4: SYMBOLS FOR FORESTRY MACHINERY. (ISO 3767-4:1993). | |
| TRACTORS, MACHINERY FOR AGRICULTURE AND FORESTRY, POWERED LAWN AND GARDEN EQUIPMENT. SYMBOLS FOR OPERATOR CONTROLS AND OTHER DISPLAYS. PART 5: SYMBOLS FOR MANUAL PORTABLE FORESTRY MACHINERY. (ISO 3767-5:1992). | |
| TRACTORS, MACHINERY FOR AGRICULTURE AND FORESTY, POWERED LAWN AND GARDEN EQUIPMENT. SYMBOLS FOR OPERATOR CONTROLS AND OTHER DISPLAYS. PART 2: SYMBOLS FOR AGRICULTURAL TRACTORS AND MACHINERY. (ISO 3767-2:1991). | |
| Unsealed radioactive substances - Identification and documentation (ISO 3925:2014) | |
| Vegetable fats and oils - Determination of the degradation products of chlorophylls a and a' (pheophytins a, a' and pyropheophytins) (ISO 29841:2009) | |
| Vegetable fats and oils - Determination of the degradation products of chlorophylls a and a' (pheophytins a, a' and pyropheophytins) (ISO 29841:2009/AMD 1:2016) | |
| Vitreous and porcelain enamel finishes - Guide to selection of test methods for vitreous and porcelain enamelled areas of articles (ISO 4528:2015) | |
| Vitreous and porcelain enamelled manufactured articles - Determination of resistance to heat (ISO 4530:2022) | |
| Vitreous and porcelain enamels - Characteristics of enamel coatings applied to steel panels intended for architecture (ISO 28722:2008) | |
| Vitreous and porcelain enamels - Design of bolted steel tanks for the storage or treatment of water or municipal or industrial effluents and sludges (ISO 28765:2008) | |
| Vitreous and porcelain enamels - Determination of fluidity behaviour - Fusion flow test (ISO 4534:2010) | |
| Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 1: Determination of resistance to chemical corrosion by acids at room temperature (ISO 28706-1:2008) | |
| Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 2: Determination of resistance to chemical corrosion by boiling acids, boiling neutral liquids, alkaline liquids and/or their... | |
| Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 3: Determination of resistance to chemical corrosion by alkaline liquids using a hexagonal vessel (ISO 28706-3:2008) | |
| Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 4: Determination of resistance to chemical corrosion by alkaline liquids using a cylindrical vessel (ISO 28706-4:2008) | |
| Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 5: Determination of resistance to chemical corrosion in closed systems (ISO 28706-5:2010) | |
| Vitreous and porcelain enamels - Determination of the edge covering on enamelled steel plate to be used in heat exchangers (ISO 28723:2008) | |
| Vitreous and porcelain enamels - Enamel coatings applied to steel for writing surfaces - Specification (ISO 28762:2010) | |
| Vitreous and porcelain enamels - Glass-lined apparatus for process plants - Part 1: Quality requirements for apparatus, components, appliances and accessories (ISO 28721-1:2008) | |
| Vitreous and porcelain enamels - Glass-lined apparatus for process plants - Part 2: Designation and specification of resistance to chemical attack and thermal shock (ISO 28721-2:2015) | |
| Vitreous and porcelain enamels - Glass-lined apparatus for process plants - Part 3: Thermal shock resistance (ISO 28721-3:2008) | |
| Vitreous and porcelain enamels - Glass-lined apparatus for process plants - Part 4: Quality requirements for glass-lined flanged steel pipes and flanged steel fittings (ISO 28721-4:2015) | |
| Vitreous and porcelain enamels - Glass-lined apparatus for process plants - Part 5: Presentation and characterisation of defects (ISO 28721-5:2016) | |
| Vitreous and porcelain enamels - High voltage test (ISO 2746:2015) | |
| Vitreous and porcelain enamels - Production of specimens for testing enamels on sheet steel, sheet aluminium and cast iron (ISO 28764:2015) | |
| Vitreous and porcelain enamels - Regenerative, enamelled and packed panels for air-gas and gas-gas heat exchangers - Specifications (ISO 28763:2008) | |
| WATER FOR ANALYTICAL LABORATORY USE. SPECIFICATION AND TEST METHODS. (ISO 3696:1987). | |
| Water meters for cold potable water and hot water - Part 1: Metrological and technical requirements (ISO 4064-1:2014) | |
| Water meters for cold potable water and hot water - Part 2: Test methods (ISO 4064-2:2014) | |
| Water meters for cold potable water and hot water - Part 3: Test report format (ISO 4064-3:2014) | |
| Water meters for cold potable water and hot water - Part 4: Non-metrological requirements not covered in ISO 4064-1 (ISO 4064-4:2014) | |
| Water meters for cold potable water and hot water - Part 5: Installation requirements (ISO 4064-5:2014) | |
| Water quality - Determination of selected plant treatment agents and biocide products - Method using solid-phase microextraction (SPME) followed by gas chromatography-mass spectrometry (GC-MS) (ISO 27108:2010) | |
| Welding and allied processes - Determination of hydrogen content in arc weld metal (ISO 3690:2012) | |
| Welding and allied processes - Nomenclature of processes and reference numbers (ISO 4063:2009, Corrected version 2010-03-01) | |
| Welding consumables - Covered electrodes for manual metal arc welding of creep-resisting steels - Classification (ISO 3580:2004) | |
| Welding consumables - Covered electrodes for manual metal arc welding of stainless and heat-resisting steels - Classification (ISO 3581:2003+Cor 1:2008+Amd 1:2011) | |
| Zinc dust pigments for paints - Specifications and test methods (ISO 3549:1995) |
| << Prev | Next >> |