Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1250
1300
1350
1400
1450
1500
1510
1520
1530
1540
1550
1560
1568
1569
1570
1571
1572
1573
1574
1575
1576
1577
1578
1579
1580
1590
1600
1610
1620
| Product Name | Notes |
|---|---|
| Acoustics -- Description, measurement and assessment of environmental noise -- Part 1: Basic quantities and assessment procedures | |
| Acoustics -- Description, measurement and assessment of environmental noise -- Part 2: Determination of environmental noise levels | |
| Additive manufacturing - Design - Part 1: Laser-based powder bed fusion of metals (ISO/ASTM 52911-1:2019) | |
| Additive manufacturing - Design - Part 2: Laser-based powder bed fusion of polymers (ISO/ASTM 52911-2:2019) | |
| Additive Manufacturing - Design - Part 3: PBF-EB of metallic materials (ISO/ASTM 52911-3:2023) | |
| Additive manufacturing - Design - Requirements, guidelines and recommendations (ISO/ASTM 52910:2018) | |
| Additive manufacturing - Environment, health and safety - Test method for the hazardous substances emitted from material extrusion type 3D printers in the non-industrial places (ISO/ASTM 52933:2024, Corrected version 2025-06)... | |
| Additive manufacturing - Feedstock materials - Methods to characterize metal powders (ISO/ASTM 52907:2019) | |
| Additive manufacturing - General principles - Main characteristics and corresponding test methods (ISO/ASTM 52927:2024) | |
| Additive manufacturing - General principles - Terminology (ISO/ASTM 52900:2015) | |
| Additive manufacturing - Process characteristics and performance - Practice for metal powder bed fusion process to meet critical applications (ISO/ASTM 52904:2019) | |
| Additive manufacturing - Qualification principles - Requirements for industrial additive manufacturing processes and production sites (ISO/ASTM 52920:2023) | |
| Additive manufacturing - Test artifacts - Geometric capability assessment of additive manufacturing systems (ISO/ASTM 52902:2019) | |
| Additive manufacturing for aerospace - Process characteristics and performance - Part 2: Directed energy deposition using wire and arc (ISO/ASTM 52943-2:2024) | |
| Additive manufacturing for automotive - Qualification principles - Generic machine evaluation and specification of key performance indicators for PBF-LB/M processes (ISO/ASTM 52945:2023) | |
| Additive Manufacturing for construction - Qualification principles - Structural and infrastructure elements (ISO/ASTM 52939:2023) | |
| Additive manufacturing of metals - Environment, health and safety - General principles for use of metallic materials (ISO/ASTM 52931:2023) | |
| Additive manufacturing of metals - Feedstock materials - Powder life cycle management (ISO/ASTM 52928:2024) | |
| Additive manufacturing of metals - Finished part properties - Orientation and location dependence of mechanical properties for metal powder bed fusion(ISO/ASTM 52909:2022) | |
| Additive manufacturing of metals - Finished Part properties - Post-processing, inspection and testing of parts produced by powder bed fusion (ISO/ASTM 52908:2023) | |
| Additive Manufacturing of metals - Qualification principles - Part 1: General qualification of operators (ISO/ASTM 52926-1:2023) | |
| Additive Manufacturing of metals - Qualification principles - Part 2: Qualification of operators for PBF-LB (ISO/ASTM 52926-2:2023) | |
| Additive manufacturing of metals - Qualification principles - Part 3: Qualification of operators for PBF-EB (ISO/ASTM 52926-3:2023) | |
| Additive manufacturing of metals - Qualification principles - Part 4: Qualification of operators for DED-LB (ISO/ASTM 52926-4:2023) | |
| Additive manufacturing of metals - Qualification principles - Part 5: Qualification of operators for DED-Arc (ISO/ASTM 52926-5:2023) | |
| Additive manufacturing of metals - Qualification principles - Qualification of coordination personnel (ISO/ASTM 52935:2023) | |
| Additive manufacturing of polymers - Qualification principles - Classification of part properties (ISO/ASTM 52924:2023) | |
| Advanced technical ceramics - Monolithic ceramics - Guidance on the selection of test pieces for the evaluation of properties (Endorsed by AENOR in April of 2003.) | |
| Adventure tourism \x97 Safety management systems \x97 Requirements \x97 Amendment 1: Climate action changes | |
| Agricultural vehicles -- Mechanical connections between towed and towing vehicles -- Dimensions of ball-type coupling device (80 mm) | |
| Animal and vegetable fats and oils - Determination of tocopherol and tocotrienol contents by high-performance liquid chromatography (ISO 9936:2006) | |
| Animal and vegetable fats and oils - Determination of tocopherol and tocotrienol contents by high-performance liquid chromatography (ISO 9936:2006/Cor 1:2008) | |
| Animal and vegetable fats and oils - Determination of tocopherol and tocotrienol contents by high-performance liquid chromatography - Amendment 1: Updating of reagents and confirmation of statistical data validity (ISO... | |
| Artificial intelligence - Data quality for analytics and machine learning (ML) - Part 1: Overview, terminology, and examples (ISO/IEC 5259-1:2024) (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in July of 2025.)... | |
| Artificial intelligence - Data quality for analytics and machine learning (ML) - Part 2: Data quality measures (ISO/IEC 5259-2:2024) (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in July of 2025.) | |
| Artificial intelligence - Data quality for analytics and machine learning (ML) - Part 3: Data quality management requirements and guidelines (ISO/IEC 5259-3:2024) (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in July... | |
| Artificial intelligence - Data quality for analytics and machine learning (ML) - Part 4: Data quality process framework (ISO/IEC 5259-4:2024) (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in July of 2025.)... | |
| Assistive products for persons with disability - Classification and terminology (ISO 9999:2011) | |
| Assistive products for persons with disability - Classification and terminology (ISO 9999:2016) | |
| Bamboo structures \x96 Determination of physical and mechanical properties of bamboo culms. Test methods. | |
| Bamboo structures. Bamboo culms. Structural design | |
| Building construction machinery and equipment \x97 Concrete mixers \x97 Part 1: Commercial specifications | |
| Cigarettes -- Determination of water in smoke condensates -- Part 1: Gas-chromatographic method. | |
| Cigarettes -- Monitor test piece -- Requirements and use. | |
| Cigarettes. Determinaci\xf3n of water in smoke condensates. Part 2: Karl Fischer method. | |
| Climate change management \x97 Transition to net zero \x97 Part 1: Carbon neutrality | |
| Co-ordination of electrical equipment for protection, isolation, switching and control | |
| Colorimetry - Part 4: CIE 1976 L*a*b* colour space (ISO/CIE 11664-4:2019) | |
| Colorimetry - Part 5: CIE 1976 L*u*v* colour space and u', v' uniform chromaticity scale diagram (ISO/CIE 11664-5:2024) | |
| Compliance management systems. Guidelines. | |
| Conformity assessment - Fundamentals of product certification and guidelines for product certification schemes (ISO/IEC 17067:2013) | |
| Conformity assessment - General requirements for bodies operating certification of persons (ISO/IEC 17024:2012) | |
| Conformity assessment - General requirements for peer assessment of conformity assessment bodies and accreditation bodies (ISO/IEC 17040:2005) | |
| Conformity assessment - General requirements for proficiency testing (ISO/IEC 17043:2010) | |
| Conformity assessment - General requirements for the competence of proficiency testing providers | |
| Conformity assessment - General requirements for third-party marks of conformity (ISO/IEC 17030:2003) | |
| Conformity assessment - Requirements for accreditation bodies accrediting conformity assessment bodies (ISO/IEC 17011:2017) | |
| Conformity assessment - Requirements for bodies certifying products, processes and services (ISO/IEC 17065:2012) | |
| Conformity assessment - Requirements for bodies providing audit and certification of management systems (ISO/IEC 17021:2011) | |
| Conformity assessment - Requirements for bodies providing audit and certification of management systems - Part 1: Requirements (ISO/IEC 17021-1:2015) | |
| Conformity assessment - Requirements for bodies providing audit and certification of management systems - Part 2: Competence requirements for auditing and certification of environmental management systems (ISO/IEC 17021-2:2016) | |
| Conformity assessment - Requirements for bodies providing audit and certification of management systems - Part 3: Competence requirements for auditing and certification of quality management systems (ISO/IEC 17021-3:2017) | |
| Conformity assessment - Requirements for the operation of various types of bodies performing inspection (ISO/IEC 17020:2012) | |
| Conformity assessment - Supplier's declaration of conformity - Part 1: General requirements (ISO/IEC 17050-1:2004) | |
| Conformity assessment - Supplier's declaration of conformity - Part 2: Supporting documentation (ISO/IEC 17050-2:2004) | |
| Conformity assessment - Vocabulary and general principles (ISO/IEC 17000:2004) | |
| Conformity assessment. General requirements for the competence of testing and calibration laboratories | |
| CONNECTIONS FOR GENERAL USE AND FLUID POWER - PORTS AND STUD ENDS WITH ISO 261 THREADS WITH ELASTOMERIC OR METAL-TO METAL SEALING - PART 1: TREADED PORTS. (ISO 9974-1:1996). | |
| CONNECTIONS FOR GENERAL USE AND FLUID POWER - PORTS AND STUD ENDS WITH ISO 261 THREADS WITH ELASTOMERIC OR METAL-TO METAL SEALING - PART 2: STUD ENDS WITH ELASTOMERIC SEALING... | |
| CONNECTIONS FOR GENERAL USE AND FLUID POWER - PORTS AND STUD ENDS WITH ISO 261 THREADS WITH ELASTOMERIC OR METAL-TO METAL SEALING - PART 3: STUD ENDS WITH METAL-TO-METAL SEALING... | |
| Cork stoppers. Determination of global migration. (ISO 10106:2003) | |
| Corrugated fibreboard. Determination of single sheet thickness | |
| Dentistry - Intra-oral mirrors (ISO 9873:2017) | |
| Dentistry - Water-based cements - Part 2: Resin-modified cements (ISO 9917-2:2017) | |
| DETERMINATION OF THE AROMATIC HYDROCARBON CONTENT OF NEW MINERAL INSULATING OILS. | |
| Distribution cables of rated voltage 0,6/1 kV. Part 5: XLPE insulated cables unarmoured. Section N: PVC sheathed cables without concentric conductor. (Type 5N) | |
| Distribution cables of rated voltage 0,6/1 kV. Part 5: XLPE insulated cables unarmoured. Section X: Polyolefin sheathed cables without concentric conductor (Type 5X-1 and 5X-2) | |
| Distribution cables of rated voltage 0,6/1 kV. Part 5: XLPE insulated cables unarmoured. Section X: Polyolefin sheathed cables without concentric conductor (Type 5X-1) | |
| Distribution cables of rated voltage 0,6/1 kV | |
| DISTRIBUTION CABLES WITH EXTRUDED INSULATION FOR RATED VOLTAGES FROM 3,6/6 (7,2) KV TO 20,8/36 (42) KV. PART 0: CONTENTS. | |
| DISTRIBUTION CABLES WITH EXTRUDED INSULATION FOR RATED VOLTAGES FROM 3,6/6 (7,2) KV TO 20,8/36 (42) KV. PART 1: GENERAL REQUIREMENTS. | |
| Distribution cables with extruded insulation for rated voltages from 3,6/6 (7,2) kV to 20,8/36 (42) kV. Part 5: XLPE insulated single core cables, and single core pre-assembled cables. Section E-1:... | |
| Distribution cables with extruded insulation for rated voltages from 3,6/6 (7,2) kV to 20,8/36 (42) kV. Part 5: XLPE insulated single core cables, and single core pre-assembled cables. Section E-2:... | |
| Distribution cables with extruded insulation for rated voltages from 3,6/6 (7,2) kV to 20,8/36 (42) kV. Part 7: Insulated single core cables, and single core pre-assembled cables. Section E-2: Bundle... | |
| Distribution cables with extruded insulation for rated voltages from 3,6/6 (7,2) kV to 20,8/36 (42) kV. Part 9: HEPR insulated single core cables, and single core pre-assembled cables. Section E:... | |
| Distribution cables with extruded insulation for rated voltages from 3,6/6 (7,2) kV to 20,8/36 (42) kV. Partie 7: Insulated single core cables, and single core pre-assembled cables. Section E-1:Cables with... | |
| Distribution cables with extruded insulation for rated voltages from 3,6/6 (7,2) kV to 20,8/36 (42) kV. | |
| Distribution cables with extruded insulation for rated voltages from 3,6/6 (7,2) kV up to and including 20,8/36 (42) kV. Part 10: XLPE insulated single core and 3 core cables, and... | |
| Distribution cables with extruded insulation for rated voltages from 3,6/6 (7,2) kV up to and including 20,8/36 (42) kV. Part 10: XLPE insulated single core, and single core pre-assembled cables. | |
| Distribution cables with extruded insulation for rated voltages from 3,6/6 (7,2) kV up to and including 20,8/36 (42) kV. Part 1: General requirements. | |
| Distribution cables with extruded insulation for rated voltages from 3,6/6 (7,2) kV up to and including 20,8/36 (42) kV. Part 9: HEPR insulated single core cables, and single core pre-assembled... | |
| DISTRIBUTION CABLES WITH EXTRUDED INSULATION FOR RATED VOLTAGES FROM 3.6/6 (7.2) KV TO 20.8/36 (42) KV. PART 5: XLPE INSULATED SINGLE CORE CABLES, AND SINGLE CORE PRE-ASSEMBLED CABLES. SECTION E-2:... | |
| DISTRIBUTION CABLES WITH EXTRUDED INSULATION FOR RATED VOLTAGES FROM 3.6/6 (7.2) KV TO 20.8/36 (42) KV. PART 7: EPR INSULATED SINGLE CORE CABLES, AND SINGLE CORE PRE-ASSEMBLED CABLES. SECTION E-2:... | |
| Domestic furniture - Seating - Test methods for the determination of durability of upholstery | |
| Durability of wood and wood-based products - Wood-based panels - Method of test for determining the resistance against wood-destroying basidiomycetes | |
| Earth-moving machinery -- Hazard detection systems and visual aids -- Performance requirements and tests | |
| Educational organizations \x97 Management systems for educational organizations \x97 Requirements with guidance for use \x97 Amendment 1: Climate action changes | |
| Educational organizations \x97 Management systems for educational organizations \x97 Requirements with guidance for use | |
| Electric cables - Additional test methods (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in July of 2024.) | |
| Electric cables - Additional test methods | |
| Electrical installations in ships - Part 351: Insulating materials for shipboard and offshore units, power, control, instrumentation, telecommunication and data cables | |
| Electrical installations in ships - Part 353: Power cables for rated voltages 1 kV and 3 kV | |
| Electrical installations in ships - Part 354: Single- and three-core power cables with extruded solid insulation for rated voltages 6 kV (U m = 7,2 kV) up to 30 kV... | |
| Electrical installations in ships - Part 376: Cables for control and instrumentation circuits 150/250 V (300 V) | |
| Electrical installations in ships - Partie 202: System design - Protection | |
| Electrical installations of buildings - Part 5-51: Selection and erection of electrical equipment - Common rules | |
| ELECTROMAGNETIC COMPATIBILITY. BASIC IMMUNITY STANDARD. CONDUCTED DISTURBANCES INDUCED BY RADIO-FREQUENCY FIELDS. IMMUNITY TEST. | |
| Energy efficiency and renewable energy sources - Common international terminology - Part 1: Energy efficiency (ISO/IEC 13273-1:2015) | |
| Energy efficiency and renewable energy sources - Common international terminology - Part 2: Renewable energy sources (ISO/IEC 13273-2:2015) | |
| Environmental aspects - Inclusion in electrotechnical product standards | |
| Environmental management -- Guidelines for establishing good practices for combatting land degradation and desertification -- Part 1: Good practices framework | |
| Environmental management -- Water footprint -- Principles, requirements and guidelines | |
| Environmental management systems \x97 Guidelines for incorporating material circulation in design and development. | |
| Equipment reliability testing. Part 3: Preferred test conditions. Indoor portable equipment - Low degree of simulation | |
| Ergonomics - Assessment of speech communication (ISO 9921:2003) | |
| Ergonomics - Evaluation of thermal strain by physiological measurements (ISO 9886:2004) | |
| Ergonomics of the thermal environment - Estimation of thermal insulation and water vapour resistance of a clothing ensemble (ISO 9920:2007) (Endorsed by AENOR in September of 2008.) | |
| Essential oil of bitter fennel (Foeniculum vulgare Mill. ssp. vulgare var. vulgare) | |
| Essential oils. Determination of peroxide value | |
| EUROCODE 8. DESIGN PROVISIONS FOR EARTHQUAKE RESISTANCE OF STRUCTURES. PART 3: TOWERS, MASTS AND CHIMNEYS. | |
| Event sustainability management systems. Requirements with guidance for use. | |
| Explosive atmospheres - Part 20-1: Material characteristics for gas and vapour classification - Test methods and data (ISO/IEC 80079-20-1:2017, including Cor 1:2018) | |
| Explosive atmospheres - Part 34: Application of quality systems for equipment manufacture | |
| Explosive atmospheres - Part 49: Flame arresters - Performance requirements, test methods and limits for use (ISO/IEC 80079-49:2024) (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in November of 2024.) | |
| FEATHER AND DOWN. DETERMINATION OF THE PERMANENT DEFORMATION AFTER DYNAMIC FATIGUE STRESS UNDER CONSTANT LOAD. | |
| Fibre-reinforced plastics -- Methods of producing test plates -- Part 5: Filament winding | |
| Fibre-reinforced plastics. Methods of producing test plates. Part 8: Compression moulding of SMC and BMC | |
| Fire resistance tests - Part 3: Verification of furnace performance | |
| Fire safety engineering . Procedures and requirements for verification and validation of calculation methods . Part 1: General | |
| Fire safety engineering. General principles | |
| Fire safety engineering.Selectio n of design fire scenarios and design fires.Part 1: Selection of design fire scenarios | |
| General requirements for the competence of testing and calibration laboratories (ISO/IEC 17025:2005/Cor.1:200 6) | |
| GEOGRAFIC INFORMATION. REFERENCE MODEL. | |
| GEOGRAPHIC DATA FILES (ISO 14825:1996) (Endorsed by AENOR in November of 1997.) | |
| GEOGRAPHIC INFORMATION. DATA DESCRIPTION. METADATA | |
| GEOGRAPHIC INFORMATION. DATA DESCRIPTION. QUALITY | |
| GEOGRAPHIC INFORMATION. DATA DESCRIPTION. RULES FOR APPLICATION SCHEMAS. | |
| GEOGRAPHIC INFORMATION. REFERENCING. DIRECT POSITION | |
| GEOGRAPHIC INFORMATION. REFERENCING. GEOGRAPHIC IDENTIFIERS | |
| Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers (ISO 9863-1:2005) | |
| Geosynthetics - Test method for the determination of mass per unit area of geotextiles and geotextile-related products (ISO 9864:2005) | |
| Geotextiles and geotextile-related products - Determination of thickness at specified pressures - Part 2: Procedure for determination of thickness of single layers of multilayer products (ISO 9863-2:1996) | |
| Graphic technology \x97 Management of security printing processes \x97 Amendment 1: Climate action changes | |
| Graphic technology. Colour and transparency of printing ink sets for four colour printing. Part 2: Coldset offset lithographic printing. | |
| Graphic technology. Prepress digital data exchange. Guidelines and principles for de development of PDF/X standards (ISO 15929:2002) | |
| Graphic technology. Process control for the manufacture of half-tone colour separations, proof and production prints. Part 5: Screen printing (ISO 12647-5:2001) | |
| Graphic technology. Process control for the manufacture of half-tone colour separations, proofs and production prints. Part 2: Offset lithographic processes. | |
| Graphic technology. Process control for the production of half-tone colour separations, proof and production prints. Part 6: Flexographic printing. | |
| Graphic technology. Process control for the production of half-tone colour separations, proof and production prints. Part 7: Proofing processes working directly from digital data. | |
| Graphic technology. Process control for the production of half-tone colour separations, proofs and production prints. Part 6: Flexographic printing. | |
| Graphic technology. Testing of prints. Visual lustre. (ISO 15994:2005) | |
| Graphic tecnology. Displays for color proofing. Characteristics | |
| Greenhouse gases. Competence requirements for greenhouse gas validation teams and verification teams. | |
| Guidance on project management | |
| Guidance on social responsibility | |
| Guidelines for the selection of quality management system consultants and use of their services | |
| Health informatics - Interoperability of patient connected medical devices. | |
| Health informatics - Personal health device communication - Part 10419: Device specialization - Insulin pump (ISO/IEEE 11073-10419:2019) (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in October of 2023.) | |
| Health informatics - Security for healthcare communication - Part 1: Concepts and terminology. | |
| Health informatics - Security for healthcare communication - Part 2: Secure data objects. | |
| Health informatics - Security for healthcare communication - Part 3: Secure data channels. | |
| Health informatics - Vital signs information representation. | |
| High voltage test techniques - Measurement of partial discharges by electromagnetic and acoustic methods | |
| HUMAN EXPOSURE TO ELECTROMAGNETIC FIELDS. HIGH FREQUENCY (10 KHZ TO 300 GHZ). | |
| HUMAN EXPOSURE TO ELECTROMAGNETIC FIELDS. LOW FREQUENCY (0 HZ TO 10 KHZ). | |
| Human resource management. Guidelines on recruitment. | |
| Human resource management. Vocabulary. | |
| IDENTIFICATION CARDS. FINANCIAL TRANSACTION CARDS (ISO/IEC 7813:1995). | |
| IDENTIFICATION CARDS. IDENTIFICATION OF ISSUERS. PART 1: NUMBERING SYSTEM. (ISO/IEC 7812-1:1993). | |
| IDENTIFICATION CARDS. IDENTIFICATION OF ISSUERS. PART 2: APPLICATION AND REGISTRATION PROCEDURES. (ISO/IEC 7812-2:1993). | |
| IDENTIFICATION CARDS. INTEGRATED CIRCUIT(S) CARDS WITH CONTACTS. PART 5: NUMBERING SYSTEM AND REGISTRATION PROCEDURE FOR APPLICATION IDENTIFIERS. (ISO/IEC 7816-5:1994). | |
| IDENTIFICATION CARDS. PHYSICAL CHARACTERISTICS. (ISO/IEC 7810:1995). | |
| IDENTIFICATION CARDS. RECORDING TECHNIQUE. PART 1: EMBOSSING (ISO/IEC 7811-1:1995). | |
| IDENTIFICATION CARDS. RECORDING TECHNIQUE. PART 2: MAGNETIC STRIPE (ISO/IEC 7811-2:1995). | |
| IDENTIFICATION CARDS. RECORDING TECHNIQUE. PART 3: LOCATION OF EMBOSSED CHARACTERS ON ID-1 CARDS (ISO/IEC 7811-3:1995). | |
| IDENTIFICATION CARDS. RECORDING TECHNIQUE. PART 4: LOCATION OF READ-ONLY MAGNETIC TRACKS. TRACKS 1 AND 2. (ISO/IEC 7811-4:1995). | |
| IDENTIFICATION CARDS. RECORDING TECHNIQUE. PART 5: LOCATION OF READ-WRITE MAGNETIC TRACK. TRACK 3 (ISO/IEC 7811-5:1995). | |
| IDENTIFICATION CARDS. TEST METHODS. (ISO/IEC 10373:1993). | |
| Indoor air -- Part 6: Determination of volatile organic compounds in indoor and test chamber air by active sampling on Tenax TA sorbent, thermal desorption and gas chromatography using MS/FID. | |
| Indoor air \x97 Part 40: Indoor air quality management system \x97 Amendment 1: Climate action changes | |
| Indoor air. Part 40: Indoor air quality management system. | |
| Information and documentation - International library statistics | |
| Information and documentation -- International Standard Book Number (ISBN). (ISO 2108:2005) | |
| Information and documentation -- Records management processes -- Metadata for records -- Part 1: Principles | |
| Information and documentation -- Records management processes -- Metadata for records -- Part 2: Conceptual and implementation issues. | |
| Information and documentation -- Thesauri and interoperability with other vocabularies -- Part 2: Interoperability with other vocabularies | |
| Information and documentation \x97 A reference ontology for the interchange of cultural heritage information | |
| Information and documentation \x97 International standard identifier for libraries and related organizations (ISIL) | |
| Information and documentation \x97 Management systems for records \x97 Requirements \x97 Amendment 1: Climate action changes | |
| Information and documentation. Management system for records. Fundamentals and vocabulary . | |
| Information and documentation. Management system for records. Requirements. | |
| Information and documentation. Management systems for records. Guidelines for implementation | |
| Information and documentation. Records management . Part 1: General. | |
| Information security, cybersecurity and privacy protection - Evaluation criteria for IT security - Part 4: Framework for the specification of evaluation methods and activities (ISO/IEC 15408-4:2022) (Endorsed by Asociaci\xf3n Espa\xf1ola... | |
| Information security, cybersecurity and privacy protection - Evaluation criteria for IT security - Part 5: Pre-defined packages of security requirements (ISO/IEC 15408-5:2022) (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in January... | |
| Information security, cybersecurity and privacy protection - Guidance on managing information security risks (ISO/IEC 27005:2022) (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in September of 2024.) | |
| Information security, cybersecurity and privacy protection - Guidelines on personally identifiable information deletion (ISO/IEC 27555:2021) (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in May of 2025.) | |
| Information security, cybersecurity and privacy protection - Information security management systems - Requirements - Amendment 1: Climate action changes (ISO/IEC 27001:2022/Amd 1:2024) | |
| Information security, cybersecurity and privacy protection - Requirements for bodies providing audit and certification of information security management systems - Part 1: General (ISO/IEC 27006-1:2024) (Endorsed by Asociaci\xf3n Espa\xf1ola de... | |
| Information technology - Artificial intelligence - Data life cycle framework (ISO/IEC 8183:2023) (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in July of 2024.) | |
| Information technology - Automatic identification and data capture techniques - Bar code master test specifications (ISO/IEC 15421:2000) | |
| Information technology - Automatic identification and data capture techniques - Bar code print quality test specification - Two-dimensional symbols (ISO/IEC 15415:2004) | |
| Information technology - Automatic identification and data capture techniques - Bar code print quality test specification - Two-dimensional symbols - Technical Corrigendum 1 (ISO/IEC 15415:2004/Cor 1:2008) | |
| Information technology - Generic coding of moving pictures and associated audio information - Part 9: Extension for real time interface for systems decoders (ISO/IEC 13818-9:1996) (Endorsed by AENOR in May... | |
| Information technology - Security techniques - Code of practice for information security controls (ISO/IEC 27002:2013 including Cor 1:2014 and Cor 2:2015) | |
| Information technology - Security techniques - Evaluation criteria for IT security - Part 1: Introduction and general model (ISO/IEC 15408-1:2009) (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in May of 2020.)... | |
| Information technology - Security techniques - Evaluation criteria for IT security - Part 2: Security functional components (ISO/IEC 15408-2:2008) (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in May of 2020.) | |
| Information technology - Security techniques - Evaluation criteria for IT security - Part 3: Security assurance components (ISO/IEC 15408-3:2008, Corrected version 2011-05) | |
| Information technology - Security techniques - Guidelines for identification, collection, acquisition and preservation of digital evidence (ISO/IEC 27037:2012) (Endorsed by AENOR in December of 2016.) | |
| Information technology - Security techniques - Information security management systems - Overview and vocabulary (ISO/IEC 27000:2016) | |
| Information technology - Security techniques - Information security management systems - Requirements (ISO/IEC 27001:2013 including Cor 1:2014 and Cor 2:2015) | |
| Information technology - Security techniques - Methodology for IT security evaluation (ISO/IEC 18045:2008) (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in May of 2020.) | |
| Information technology - Security techniques - Security requirements for cryptographic modules (ISO/IEC 19790:2012, including corrected version 2015-12) | |
| Information technology - Vocabulary - Part 37: Biometrics (ISO/IEC 2382-37:2022) (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in May of 2024.) | |
| INFORMATION TECHNOLOGY. IDENTIFICATION CARDS. INTEGRATED CIRCUIT(S) CARDS WITH CONTACTS. PART 4: INTERINDUSTRY COMMANDS FOR INTERCHANGE (ISO/IEC 7816-4:1995). | |
| INFORMATION TECHNOLOGY. INTERNATIONAL STANDARDIZED PROFILE FOD112. OPEN DOCUMENT FORMAT: IMAGE APPLICATIONS. SIMPLE DOCUMENT STRUCTURE. RASTER GRAPHICS CONTENT ARCHITECTURE. PART 1: DOCUMENT APPLICATION PROFILE (DAP) (ISO/IEC ISP 12064-1:1995) (Endorsed by AENOR... | |
| Instrument transformers - Part 102: Ferroresonance oscillations in substations with inductive voltage transformers | |
| Interpreting services.Conference interpreting. Requirements and recommendations. | |
| Irrigation applications of ductile iron pipelines \x97 Product design and installation. | |
| Knowledge management systems - Requirements | |
| Knowledge management systems \x97 Requirements \x97 Amendment 2: Climate action changes | |
| Letter symbols to be used in electrical technology -- Part 2: Telecommunications and electronics (Endorsed by AENOR in September of 2007.) | |
| Letter symbols to be used in electrical technology -- Part 3: Logarithmic and related quantities, and their units (IEC 60027-3:2002). (Endorsed by AENOR in February of 2007.) | |
| Live working - Guidelines for the installation of transmission and distribution line conductors and earth wires - Stringing equipment and accessory items | |
| LIVE WORKING. REQUIRED INSULATION LEVEL AND RELATED AIR DISTANCES. CALCULATION METHOD. | |
| Low voltage electrical installations - Part 7-704: Requirements for special installations or locations - Construction and demolition site installations | |
| Low-voltage electrical installations - Part 1: Fundamental principles, assessment of general characteristics, definitions | |
| Low-voltage electrical installations - Part 4-41: Protection for safety - Protection against electric shock | |
| Low-voltage electrical installations - Part 4-44: Protection for safety - Protection against voltage disturbances and electromagnetic disturbances - Clause 443: Protection against transient overvoltages of atmospheric origin or due to... | |
| Low-voltage electrical installations - Part 4-46: Protection for safety - Isolation and switching | |
| Low-voltage electrical installations - Part 5-52: Selection and erection of electrical equipment - Wiring systems | |
| Low-voltage electrical installations - Part 5-53: Selection and erection of electrical equipment - Devices for protection, isolation, switching, control and monitoring - Clause 537: Isolation and switching | |
| Low-voltage electrical installations - Part 5-53: Selection and erection of electrical equipment - Isolation, switching and control - Clause 534: Devices for protection against transient overvoltages | |
| Low-voltage electrical installations - Part 5-53: Selection and erection of electrical equipment - Switchgear and controlgear | |
| Low-voltage electrical installations - Part 5-54: Selection and erection of electrical equipment - Earthing arrangements and protective conductors | |
| Low-voltage electrical installations - Part 5-557: Selection and erection of electrical equipment - Auxiliary circuits | |
| Low-voltage electrical installations - Part 5-559: Selection and erection of electrical equipment - Luminaires and lighting installations | |
| Low-voltage electrical installations - Part 5-55: Selection and erection of electrical equipment - Other equipment - Clause 551: Low-voltage generating sets | |
| Low-voltage electrical installations - Part 5-56: Selection and erection of electrical equipment - Safety services | |
| Low-voltage electrical installations - Part 6: Verification | |
| Low-voltage electrical installations - Part 7-701: Requirements for special installations or locations - Locations containing a bath or shower | |
| Low-voltage electrical installations - Part 7-704: Requirements for special installations or locations - Construction and demolition site installations | |
| Low-voltage electrical installations - Part 7-705: Requirements for special installations or locations - Agricultural and horticultural premises | |
| Low-voltage electrical installations - Part 7-708: Requirements for special installations or locations - Caravan parks, camping parks and similar locations | |
| Low-voltage electrical installations - Part 7-709: Requirements for special installations or locations - Marinas and similar locations | |
| Low-voltage electrical installations - Part 7-712: Requirements for special installations or locations - Photovoltaic (PV) systems | |
| Low-voltage electrical installations - Part 7-715: Requirements for special installations or locations - Extra-low-voltage lighting installations | |
| Low-voltage electrical installations - Part 7-716: Requirements for special installations or locations \x96 ELV DC power distribution over information and communications technology (ICT) cable infrastructure | |
| Low-voltage electrical installations - Part 7-718: Requirements for special installations or locations - Communal facilities and workplaces | |
| Low-voltage electrical installations - Part 7-722: Requirements for special installations or locations - Supplies for electric vehicles | |
| Low-voltage electrical installations - Part 7-729: Requirements for special installations or locations - Operating or maintenance gangways | |
| Low-voltage electrical installations - Part 7-730: Requirements for special installations or locations - Onshore units of electrical shore connections for inland navigation vessels | |
| Low-voltage electrical installations -- Part 4-41: Protection for safety - Protection against electric shock | |
| Low-voltage electrical installations -- Part 4-43: Protection for safety - Protection against overcurrent | |
| Low-voltage electrical installations -- Part 5-52: Selection and erection of electrical equipment - Wiring systems | |
| Low-voltage electrical installations -- Part 7-729: Requirements for special installations or locations - Operating or maintenance gangways | |
| Low-voltage fuses - Part 2: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial application) - Examples of standardized systems of fuses A to K | |
| Low-voltage fuses -- Part 2: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial application) - Examples of standardized systems of fuses A to I (IEC... | |
| MANIPULATING INDUSTRIAL ROBOTS. PRESENTATION OF CHARACTERISTICS (ISO 9946:1999) (Endorsed by AENOR in November of 2000.) | |
| MATERIAL CHARACTERISATION. PART 1: COMPOUNDS FOR USE IN CABLE ACCESSORIES: RESINOUS COMPOUNDS BEFORE CURE AND IN THE CURED STATE. | |
| MATERIALS AND ARTICLES IN CONTACT WITH FOODSTUFFS. TEST METHODS FOR CRAZING RESISTANCE OF CERAMIC ARTICLES (Endorsed by AENOR in November of 1999.) | |
| MATERIALS USED IN COMMUNICATION CABLES. PART 1: PVC INSULATION COMPOUNDS. | |
| MATERIALS USED IN COMMUNICATION CABLES. PART 2: PVC SHEATING COMPOUNDS. | |
| MATERIALS USED IN COMMUNICATION CABLES. PART 3: PE INSULATION. | |
| MATERIALS USED IN COMMUNICATION CABLES. PART 4: PE SHEATHING. | |
| MATERIALS USED IN COMMUNICATION CABLES. PART 5: POLYPROPYLEN INSULATION COMPOUNDS. | |
| MATERIALS USED IN COMMUNICATION CABLES. PART 6: HALOGEN FREE FLAME RETARDANT INSULATION COMPOUNDS. | |
| MATERIALS USED IN COMMUNICATION CABLES. PART 7: HALOGEN FREE FLAME RETARDANT THERMOPLASTIC SHEATHING COMPOUND. | |
| MATERIALS USED IN COMMUNICATION CABLES. PART 8: FILLING COMPOUNDS FOR FILLED CABLES. | |
| MATERIALS USED IN COMMUNICATION CABLES. PART 9: CROSS-LINKED PE INSULATION COMPOUNDS. | |
| Mechanical vibration and shock. Evaluation of human exposure to whole-body vibration. Part 1: General requirements. | |
| Medical informatics - Registration of information objects used for EDI in healthcare - Part 1: The Register | |
| MEDICAL INFORMATICS. REGISTRATION OF INFORMATION OBJECTS USED FOR EDI IN HEALTHCARE. PART 2: PROCEDURES FOR THE REGISTRATION OF INFORMATION OBJECTS USED FOR ELECTRONIC DATA INTERCHANGE (EDI) IN HEALTHCARE. | |
| MEDIUM VOLTAGE IMPREGNATED PAPER INSULATED DISTRIBUTION CABLES. | |
| Metallic materials. Mechanical testing. Vocabulary. | |
| Meters for irrigation water | |
| Method for the simulation of wear before the detection of nickel release from coated metal and combination spectacle frames. | |
| Method of determination of unpolished and polished slip/skid resistance value | |
| Mobile and fixed offshore units - Electrical installations - Part 4: Cables | |
| MULTICORE AND MULTIPAIR CABLE FOR INSTALLATION ABOVE AND BELOW GROUND. | |
| Multicore and multipair cables for installation above and below ground (Endorsed by AENOR in August of 2006.) | |
| MULTICORE AND MULTIPAIR CABLES FOR INSTALLATIONS ABOVE AND BELOW GROUND. | |
| Natural rubber latex concentrate. Centrifuged or creamed, ammonia-preserved types. Specifications | |
| Nomenclature system for medical devices for the purposes of regulatory data exchange - Recommendations for an interim system and rules for a future system | |
| Non-destructive testing - Magnetic particle testing - Part 1: General principle. (ISO 9934-1:2001) | |
| Non-destructive testing - Magnetic particle testing - Part 2: Detection media. (ISO 9934-2:2002) | |
| Non-destructive testing - Magnetic particles testing - Part 1: General principles (ISO 9934-1:2003) | |
| Non-destructive testing. Magnetic particle testing. Part 3: Equipment. (ISO 9934-3:2002). | |
| Paper and board. Determination of compressive strength. Ring crush method | |
| Paper and board. Determination of grease resistance. Part 3: Turpentine test for voids in glassine and greaseproof papers | |
| Paper and board. Testing of cores. Part 6: Determination of bending strength by the three-point method | |
| Paper, board and pulps - Measurement of diffuse blue reflectance factor - Part 1: Indoor daylight conditions (ISO brightness) | |
| Plain language \x97 Part 1: Governing principles and guidelines. | |
| Plastics - Polyoxymethylene (POM) moulding and extrusion materials - Part 1: Designation system and basis for specifications (ISO 9988-1:2004) | |
| Plastics - Polyoxymethylene (POM) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties (ISO 9988-2:2006) | |
| Plastics piping systems for non-pressure underground drainage and sewerage - Polypropylene (PP) - Part 2: Guidance for the assessment of conformity. | |
| Plastics piping systems for non-pressure underground drainage and sewerage - Unplasticized poly(vinyl chloride) (PVC-U) - Part 2: Guidance for assessment of conformity. | |
| Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Acrylonitrile-butadi ene-styrene (ABS) - Part 2: Guidance for the assessment of conformity. | |
| Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Polypropylene (PP) - Part 2: Guidance for the assessment of conformity. | |
| Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 2: Guidance for the assessment of conformity. | |
| Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure. Chlorinated poly(vinyl chloride) (PVC-C) - Part 2: Guidance for the assessment of conformity. | |
| Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure. Styrene copolymer blends (SAN+PVC). Part 2: Guidance for the assessment of conformity. | |
| Plastics piping systems for soil and waste discharge (low and high temperature) within the building stucture - Polyethylene (PE) - Part 2: Guidance for the assessment of conformity. | |
| Plastics piping systems for water supply - Unplasticized poly (vinyl chloride) (PVC-U) - Part 6: Guidance for installation. | |
| Plastics piping systems with structured wall pipes for soil and waste discharge (low and high temperature) inside buildings - Unplasticized poly(vinyl chloride) (PVC-U) - Part 2: Guidance for the assessment... | |
| Plastics. Determination of the tendency of compounds and products based on vinyl chloride homopolymers and copolymers to evolve hydrogen chloride and any other acidic products at elevated temperatures. Part 1. | |
| PLASTICS. PHENOLIC RESINS. DETERMINATION OF ELECTRICAL CONDUCTIVITY OF RESIN EXTRACTS. (ISO 9944:1990). | |
| Polyethylene (PE) pipes and fittings. Determination of the tensile strength and failure mode of test pieces from a butt-fused joint | |
| Postal services - Forms - Harmonised vocabulary. | |
| POWER CABLES WITH EXTRUDED INSULATION AND THEIR ACCESORIES FOR RATED VOLTAGES ABOVE 36 KV (UM = 42 KV) UP TO 150 KV (UM = 170 KV). PART 1: GENERAL TEST... | |
| POWER CABLES WITH EXTRUDED INSULATION AND THEIR ACCESORIES FOR RATED VOLTAGES ABOVE 36 KV (UM = 42 KV) UP TO 150 KV (UM = 170 KV). PART 3: TEST REQUIREMENTS... | |
| POWER CABLES WITH EXTRUDED INSULATION AND THEIR ACCESORIES FOR RATED VOLTAGES ABOVE 36 KV (UM = 42 KV) UP TO 150 KV (UM = 170 KV). PART 5: TEST REQUIREMENTS... | |
| POWER CABLES WITH EXTRUDED INSULATION AND THEIR ACCESORIES FOR RATED VOLTAGES ABOVE 36 KV (UM = 42 KV) UP TO 150 KV (UM = 170 KV). PART 6: TEST REQUIREMENTS... | |
| POWER CABLES WITH EXTRUDED INSULATION AND THEIR ACCESORIES FOR RATED VOLTAGES ABOVE 36 KV (UM = 42 KV) UP TO 150 KV (UM = 170 KV). PART 8: TEST REQUIREMENTS... | |
| Power transformers - Part 12: Loading guide for dry-type power transformers | |
| Power transformers - Part 14: Design and application of liquid-immersed power transformers using high-temperature insulation materials. | |
| Power transformers - Part 7: Loading guide for mineral-oil-immersed power transformers. | |
| PREPARATION OF STEEL SUBSTRATES BEFORE APPLICATION OF PAINTS AND RELATED PRODUCTS - TESTS FOR THE ASSESSMENT OF SURFACE CLEANLINESS - PART 1: FIELD TEST FOR SOLUBLE IRON CORROSION PRODUCTS (ISO/TR... | |
| Public transport - Road vehicles - Dimensional requirements for variable electronic external signs | |
| Public transport - Road vehicles - Driver's console mechanical interface requirements - Minimum display and keypad parameters | |
| Quality managemen. Customer satisfaction. Guidelines for monitoring and measuring | |
| Quality management - Customer satisfaction - Guidelines for dispute resolution external to organizations | |
| Quality management - Customer satisfaction -- Guidelines for codes of conduct for organizations | |
| Quality management -- Guidelines for quality management in projects | |
| Quality management \x97 Guidance for quality tools and their application | |
| Quality management \x97 Guidance on statistical techniques for ISO 9001:2015 | |
| Quality management \x97 Guidance to understand, evaluate and improve organizational quality culture | |
| Quality management systems -- Guidelines for configuration management (ISO 10007:2003) | |
| Quality management systems. Guidelines for quality plans | |
| Quality management. Customer satisfaction. Guidelines for complaints handling in organizations | |
| Quantitative methods in process improvement -- Six Sigma -- Competencies for key personnel and their organizations in relation to Six Sigma and Lean implementation | |
| RADIATED ELECTROMAGNETIC FIELD FROM DIGITAL RADIO TELEPHONES. IMMUNITY TEST. | |
| Recreational diving services -- Requirements for introductory training programmes to scuba diving | |
| Residual current devices with or without overcurrent protection for socket-outlets for household and similar uses | |
| ROAD MARKING MATERIALS - QUALITY CONTROL - PART 2: GUIDELINES FOR PREPARING QUALITY PLANS FOR MATERIALS APPLICATION. | |
| ROAD TRAFFIC AND TRANSPORT TELEMATICS (RTTT). DEDICATED SHORT-RANGE COMMUNICATION (DSRC). DSRC PROFILES FOR RTTT APPLICATIONS. (Endorsed by AENOR in April of 1999.) | |
| Road transport and traffic telematics - DATEX specifications for data exchange between traffic and travel information centres (version 1.2a) | |
| Road transport and traffic telematics - DATEX traffic and travel data dictionary (version 3.1a). | |
| Road transport and traffic telematics - Public transport - Validators | |
| Road vehicles -- Diagnostic systems -- Keyword Protocol 2000 -- Part 1: Physical layer. (ISO 14230-1:2006) | |
| Road vehicles -- Vehicle test methods for electrical disturbances from narrowband radiated electromagnetic energy -- Part 1: General principles and terminology | |
| Road vehicles -- Vehicle test methods for electrical disturbances from narrowband radiated electromagnetic energy -- Part 2: Off-vehicle radiation sources | |
| Road vehicles. Environmental conditions and testing for electrical and electronic equipment. Part 1: General. | |
| Road vehicles. Environmental conditions and testing for electrical and electronic equipment. Part 2: Electrical loads. | |
| Road vehicles. LED lamps characteristics for bulb compatible failure detection. Part 1: LED lamps used as director indicators | |
| Rotodynamic pumps. Hydraulic performance acceptance test. Grades 1 and 2 (ISO 9906:1999) (Endorsed by AENOR in August of 2000.) | |
| Rubber products. Guidelines for storage | |
| Rubber, natural latex concentrate -- Determination of KOH number | |
| Rubber, unvulcanized. Determinations using a shearing-disc viscosimeter. Part 1: Determination of Mooney viscosity (ISO 289-1:2005) | |
| Rubber, vulcanised or thermoplastic. Determination of tension set under constant elongation, and of tension set, elongation and creep under constant tensile load | |
| Rubber, vulcanized or thermoplastic. Determination of permeability to gases. Part 1. Differential pressure methods. | |
| Rubber, vulcanized. Determination of low temperature retraction (TR test) | |
| Rubber, vulcanized. Determination of the effect of liquids. (ISO 1817:2005) | |
| Sampling procedures for inspection by attributes -- Part 10: Introduction to the ISO 2859 series of standards for sampling for inspection by attributes | |
| Sampling procedures for inspection by attributes -- Part 1: Sampling schemes indexed by acceptance quality limit (AQL) for lot-by-lot inspection | |
| Sampling procedures for inspection by attributes -- Part 4: Procedures for assessment of declared quality levels | |
| Sampling procedures for inspection by attributes. Part 3: Skip-lot sampling procedures | |
| Sampling procedures for inspection by attributes. Part 5: System of sequential sampling plans indexed by acceptance quality limit (AQL) for lot-by-lot inspection | |
| Sampling procedures for inspection by attributes. Parte 2: Sampling plans indexed by limiting quality (LQ) for isolated lot inspection. | |
| SATERIALS USED IN COMMUNICATION CABLES. PART 8: FILLING COMPOUNDS FOR FILLED CABLES. | |
| SECTIONAL SPECIFICATION FOR EQUIPMENT CABLES TO BE USED FOR DIGITAL AND ANALOGUE COMMUNICATION. | |
| Security management systems for the supply chain. Best practices for implementing supply chain security, assessments and plans. Requirements and guidance | |
| Selection and dimensioning of high-voltage insulators intended for use in polluted conditions - Part 1: Definitions, information and general principles | |
| Selection and dimensioning of high-voltage insulators intended for use in polluted conditions - Part 2: Ceramic and glass insulators for a.c. systems | |
| Selection and dimensioning of high-voltage insulators intended for use in polluted conditions - Part 3: Polymer insulators for a.c. systems | |
| Sensory analysis -- Methodology -- Magnitude estimation method | |
| Sensory analysis. Apparatus. Olive oil tasting glass. (ISO 16657:2006) | |
| Sensory analysis. Assessment (determination and verification) of the shelf life of foodstuffs. | |
| Service excellence. Principles and model. | |
| Ships and marine technology - Marine echo-sounding equipment (ISO 9875:2000) | |
| Ships and marine technology - Marine echo-sounding equipment (ISO 9875:2000/Cor 1:2006) | |
| SHIPS AND MARINE TECHNOLOGY. MARINE FACSIMILE RECEIVERS FOR METEROLOGICAL CHARTS. (ISO 9876:1997) | |
| Short-circuit currents in three-phase a.c. systems - Part 2: Data of electrical equipment for short-circuit current calculations. | |
| Societal security. Emergency management. Requirements for incident response | |
| Software engineering - Systems and software Quality Requirements and Evaluation (SQuaRE) - Quality model for AI systems (ISO/IEC 25059:2023) (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in September of 2024.) | |
| Soil quality -- Determination of potential nitrification and inhibition of nitrification -- Rapid test by ammonium oxidation. (ISO 15685:2004) | |
| Soil quality -- Sampling -- Part 1: Guidance on the design of sampling programmes (ISO 10381-1:2002) | |
| Soil quality -- Sampling -- Part 2: Guidance on sampling techniques (ISO 10381-2:2002) | |
| Soil quality -- Sampling -- Part 4: Guidance on the procedure for investigation of natural, near-natural and cultivated sites. (ISO 10381-4:2003) | |
| Soil quality -- Sampling -- Part 5: Guidance on the procedure for the investigation of urban and industrial sites with regard to soil contamination | |
| Soil quality -- Sampling -- Part 6: Guidance on the collection, handling and storage of soil under aerobic conditions for the assessment of microbial processes, biomass and diversity in the... | |
| Soil quality. Sampling. Part 7: Guidance on sampling of soil gas | |
| Soil quality. Vocabulary | |
| Space data and information transfer systems. Audit and certification of trustworthy digital repositories. | |
| Specification for Additive Manufacturing File Format (AMF) Version 1.2 (ISO/ASTM 52915:2016) | |
| Standard terminology for additive manufacturing - Coordinate systems and test methodologies (ISO/ASTM 52921:2013) | |
| Statistical methods -- Six Sigma -- Basic criteria underlying benchmarking for Six Sigma in organizations | |
| Statistical methods in process management -- Capability and performance -- Part 1: General principles and concepts | |
| SUPPLEMENTARY REQUIREMENTS (TO EN 29001) FOR ACTIVE MEDICAL DEVICES. | |
| Sustainability in building construction. Environmental declaration of building products | |
| Sustainable procurement. Guidance | |
| Technical specifications for centrifugal pumps - Class I (ISO 9905:1994/Cor. 1:2005) | |
| Technical specifications for centrifugal pumps - Class I - Amendment 1 (ISO 9905:1994/AMD 1:2011) | |
| Technical specifications for centrifugal pumps - Class III - Amendment 1 (ISO 9908:1993/AMD 1:2011) | |
| TECHNICAL SPECIFICATIONS FOR CENTRIFUGAL PUMPS. CLASS I (ISO 9905:1994) | |
| TECHNICAL SPECIFICATIONS FOR CENTRIFUGAL PUMPS. CLASS III (ISO 9908:1993). | |
| Terrestrial photovoltaic (PV) modules - Guideline for increased confidence in PV module design qualification and type approval | |
| Test code for machine tools -- Part 10: Determination of the measuring performance of probing systems of numerically controlled machine tools. | |
| Test code for machine tools -- Part 2: Determination of accuracy and repeatability of positioning numerically controlled axes | |
| Test methods for determining the contribution to the fire resistance of structural members - Par 2: Vertical protective membranes | |
| Test methods for determining the contribution to the fire resistance of structural members - Part 3: Applied protection to concrete members | |
| Test methods for determining the contribution to the fire resistance of structural members - Part 5: Applied protection to concrete/profiled sheet steel composite members | |
| Test methods for determining the contribution to the fire resistance of structural members - Part 7: Applied protection to timber members | |
| Test requirements for accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV - Part 1: Accessories for cables with extruded insulation | |
| Test requirements for accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV - Part 2: Cables with impregnated paper insulation (Endorsed by Asociaci\xf3n... | |
| Test requirements for accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV - Part 3: Transition joints between cables with impregnated paper insulation... | |
| TEST REQUIREMENTS ON ACCESORIES FOR USE ON POWER CABLES OF RATED VOLTAGE FROM 3,6/6(7,2) KV UP TO 20,8/36(42) KV. PART 2: CABLES WITH IMPREGNATED PAPER INSULATION. | |
| TEST REQUIREMENTS ON ACCESSORIES FOR USE ON POWER CABLES OF RATED VOLTAGE FROM 3,6/6(7,2) KV UP TO 20,8/35(42) KV. PART 1: CABLES WITH EXTRUDED INSULATION. | |
| Test requirements on accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV -- Part 1: Cables with extruded insulation. | |
| Test requirements on accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV -- Part 2: Cables with impregnated paper insulation (Endorsed by AENOR... | |
| Test requirements on accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV -- Part 2: Cables with impregnated paper insulation. | |
| Textile machinery - Noise test code - Part 1: Common requirements - Amendment 1 (ISO 9902-1:2001/Amd 1:2009) | |
| Textile machinery - Noise test code - Part 1: Common requirements - Amendment 2 (ISO 9902-1:2001/Amd 2:2014) | |
| Textile machinery - Noise test code - Part 1: Common requirements. (ISO 9902-1:2001) | |
| Textile machinery - Noise test code - Part 2: Spinning preparatory and spinning machinery - Amendment 1 (ISO 9902-2:2001/Amd 1:2009) | |
| Textile machinery - Noise test code - Part 2: Spinning preparatory and spinning machinery - Amendment 2 (ISO 9902-2:2001/Amd 2:2014) | |
| Textile machinery - Noise test code - Part 2: Spinning preparatory and spinning machinery. (ISO 9902-2:2001) | |
| Textile machinery - Noise test code - Part 3: Nonwoven machinery - Amendment 1 (ISO 9902-3:2001/Amd 1:2009) | |
| Textile machinery - Noise test code - Part 3: Nonwoven machinery - Amendment 2 (ISO 9902-3:2001/Amd 2:2014) | |
| Textile machinery - Noise test code - Part 3: Nonwoven machinery. (ISO 9902-3:2001) | |
| Textile machinery - Noise test code - Part 4: Yarn processing, cordage and rope manufacturing machinery - Amendment 1 (ISO 9902-4:2001/Amd 1:2009) | |
| Textile machinery - Noise test code - Part 4: Yarn processing, cordage and rope manufacturing machinery - Amendment 2 (ISO 9902-4:2001/Amd 2:2014) | |
| Textile machinery - Noise test code - Part 4: Yarn processing, cordage and rope manufacturing machinery. (ISO 9902-4:2001) | |
| Textile machinery - Noise test code - Part 5: Weaving and knitting preparatory machinery (ISO 9902-5:2001/Amd 2:2014) | |
| Textile machinery - Noise test code - Part 5: Weaving and knitting preparatory machinery - Amendment 1 (ISO 9902-5:2001/Amd 1:2009) | |
| Textile machinery - Noise test code - Part 5: Weaving and knitting preparatory machinery. (ISO 9902-5:2001) | |
| Textile machinery - Noise test code - Part 6: Fabric manufacturing machinery (ISO 9902-6:2001/Amd 2:2014) | |
| Textile machinery - Noise test code - Part 6: Fabric manufacturing machinery - Amendment 1 (ISO 9902-6:2001/Amd 1:2009) | |
| Textile machinery - Noise test code - Part 6: Fabric manufacturing machinery. (ISO 9902-6:2001) | |
| Textile machinery - Noise test code - Part 7: Dyeing and finishing machinery (ISO 9902-7:2001/Amd 2:2014) | |
| Textile machinery - Noise test code - Part 7: Dyeing and finishing machinery - Amendment 1 (ISO 9902-7:2001/Amd 1:2009) | |
| Textile machinery - Noise test code - Part 7: Dyeing and finishing machinery. (ISO 9902-7:2001) | |
| Thermoplastics pipes - Determination of creep ratio (ISO 9967:2007) | |
| Thermoplastics pipes - Determination of ring stiffness (ISO 9969:2016) | |
| TISSUE PAPER AND TISSUE PRODUCTS. PART 2: PROCEDURES FOR SAMPLING AND CONDITIONING | |
| Tourism and related services -- Tourist services for public use provided by Natural Protected Areas Authorities -- Requirements. | |
| Tourism and related services \x97 Sustainability management system for accommodation establishments \x97 Requirements \x97 Amendment 1: Climate action changes | |
| Tourism and related services. Requirements and recommendations for beach operation | |
| Tourism and related services. Yacht harbours. Part 1: M\xednimum requirements for basic service level harbours. | |
| Tourism and related services. Yacht harbours. Part 2: M\xednimum requirements for intermediate service level harbours. | |
| Tourism and related services. Yacht harbours. Part 3: M\xednimum requirements for high service level harbours. | |
| Tourism services. Industrial tourism. Service provision. | |
| Traffic control equipment - Vehicle detectors. | |
| VALIDATION FO ARC WELDING EQUIPMENT. (Endorsed by AENOR in December of 1997.) | |
| Water quality -- Detection and enumeration of Legionella (ISO 11731:1998) | |
| Water quality -- Determination of aluminium -- Spectrometric method using pyrocatechol violet | |
| WATER QUALITY. EVALUATION OF THE AEROBIC BIODEGRADABILITY OF ORGANIC COMPOUNDS IN AN AQUEOUS MEDIUM. SEMI-CONTINUOUS ACTIVATED SLUDGE METHOD (SCAS). (ISO 9887:1992). | |
| WATER QUALITY. EVALUATION OF ULTIMATE AEROBIC BIODEGRADABILITY OF ORGANIC COMPOUNDS IN AQUEOUS MEDIUM. STATIC TEST (ZAHN-WELLENS METHOD). (ISO 9888:1999). | |
| WATER QUALITY. GUIDE TO ANALYTICAL QUALITY CONTROL FOR WATER ANALYSIS (ISO/TR 13530:1997) | |
| Wind turbines - Part 26-1: Time-based availability for wind turbine generating systems | |
| Wood-based panels - Guidance on the use of load-bearing boards in floors, walls and roofs. | |
| Workplace atmospheres - Measurement of chemical agents present as mixtures of airborne particles and vapour - Requirements and test methods. |
| << Prev | Next >> |