Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
100
110
120
130
140
150
151
152
153
154
155
156
157
158
159
160
161
162
163
170
180
190
200
210
220
250
300
350
400
450
500
1000
1500
1620
| Product Name | Notes |
|---|---|
| 1,3,5-TRICHLOROBENZE NE (TCB), CAS # 108-70-3 | |
| ADDITIVE, DISHWASHING RINSE | |
| AIR FRESHENER | |
| Aircraft Fuel Cell Ventilation System | |
| AIRCRAFT LAVATORY SERVICE TRUCK | |
| ANCHOR, ICE REPLACEMENT KITS | |
| Anchor, Rock, Camming Device, Replacement Kit | |
| ANCHOR, ROCK, CAMMING DEVICE, REPLACMENT KIT | |
| ANCHOR, ROCK, CHOCK, TYPE I REPLACEMENT KITS | |
| ANCHOR, SNOW REPLACEMENT KIT | |
| APPLICATION SPRAY EQUIPMENT FOR NONSKID COATINGS | |
| ARMY COMBAT FITNESS TEST EQUIPMENT SET | |
| ARMY MOUNTAINEERING KIT (AMK) CHOCK PICK REPLACEMENT KIT | |
| ARMY MOUNTAINEERING KIT (AMK) ROPE MAINTENANCE REPLACEMENT KIT | |
| ARMY MOUNTAINEERING KIT (AMK), ROPE REPLACEMENT KIT | |
| ARMY MOUNTAINEERING KIT CARABINER REPLACEMENT KITS | |
| ARMY MOUNTAINEERING KIT HARNESS REPLACEMENT KITS | |
| ARMY MOUNTAINEERING KIT WEBBING REPLACEMENT KIT | |
| Army Mountaineering Kit, Visual User's Guide Replacement Kit | |
| ARMY MOUNTAINEERING KIT, VISUAL USER\x92S GUIDE REPLACEMENT KIT | |
| ASCENDER, MECHANCIAL REPLACEMENT KIT | |
| Ascender, Mechanical Replacement Kit | |
| ASCENDER, MECHANICIAL REPLACEMENT KIT | |
| ASSAULT CLIMBER BAG REPLACEMENT KIT | |
| ASSAULT CLIMBER TEAM KIT (ACTK) | |
| AUTOMATED MANUFACTURING MACHINE, ABRASIVE WATERJET MACHINING CENTER, COMPUTER NUMERICAL CONTROL (CNC) | |
| AUTOMATED MANUFACTURING MACHINE, COMPUTER NUMERIC CONTROL LATHE, FLATBED, HORIZONTAL SPINDLE | |
| AUTOMATED MANUFACTURING MACHINE, COMPUTER NUMERIC CONTROL LATHE, SLANT BED, HORIZONTAL-SPINDLE | |
| AXE, ICE REPLACEMENT KIT | |
| BAGS, POLYETHYLENE, CHEMICAL, BIOLOGICAL, RADIOLOGICAL, AND NUCLEAR PROTECTIVE CLOTHING AND ACCESSORIES | |
| BARBED TAPE, CONCERTINA (NON-REINFORCED LONG BARB) | |
| BARBED TAPE, CONCERTINA (WIRE REINFORCED LONG BARB) | |
| BARBED TAPE, HELICAL (WIRE REINFORCED LONG BARB) | |
| BARBED TAPE, HOOK (WIRE REINFORCED LONG BARB) | |
| BATTERY CHARGER, PORTABLE, FOR 6- AND 12-VOLT BATTERIES | |
| BATTERY CHARGER, PORTABLE, SLOW RATE, FOR 24- OR 36-VOLT BATTERIES | |
| BATTERY CHARGER, PORTABLE, SLOW RATE, FOR 24- OR AND 36-VOLT BATTERIES | |
| BEAD BREAKER, PNEUMATIC TIRE | |
| BELAY DEVICE, MOUNTAINEERING REPLACEMENT KITS | |
| BLOCKS, TACKLE, WIRE ROPE | |
| BOLTS, CADMIUM AND HEXAVALENT CHROMIUM FREE | |
| BOLTS, CADMIUM AND HEXAVALENT-CHROMIUM FREE | |
| BORESCOPE | |
| BUTTON, SEWING HOLE, AND BUTTON, STAPLE, (PLASTIC) | |
| CALIBRATION SET, 1000 PSI PNEUMATIC DEADWEIGHT PRESSURE STANDARD | |
| Calibrator, Oscilloscope, Upgradeable Workstation, 3 GHZ | |
| Calibrator, Torque Wrench 5 in-lbs \x96 2000 ft-lbs | |
| Calibrator, Torque-Wrench, 5 in-lbs \x96 2000 ft-lbs | |
| CALIBRATOR-SIMULATOR , THERMOCOUPLE | |
| CAPACITANCE STANDARD, FIXED | |
| CIRCUIT BREAKERS, MINIATURE, THERMAL MAGNETIC, SHOCK ENHANCED, TRIP-FREE SERIES TRIP, HIGH DENSITY DESIGN, 35 MM DIN CHANNEL MOUNT, 0.2 TO 30 AMPERES (A), GENERAL REQUIREMENTS FOR | |
| CIRCUIT BREAKERS, MINIATURE, THERMAL MAGNETIC, SHOCK ENHANCED, TRIP-FREE, SERIES TRIP, HIGH DENS ITY DESIGN, 35 MM DIN CHANNEL MOUNT, ONE POLE, 0.2 TO 30 AMPERES (A) | |
| CIRCUIT BREAKERS, MINIATURE, THERMAL MAGNETIC, SHOCK ENHANCED, TRIP-FREE, SERIES TRIP, HIGH DENSITY DESIGN, 35 MM DIN CHANNEL MOUNT, ONE POLE, 0.2 TO 30 AMPERES (A) | |
| CIRCUIT BREAKERS, MINIATURE, THERMAL MAGNETIC, SHOCK ENHANCED, TRIP-FREE, SERIES TRIP, HIGH DENSITY DESIGN, 35 MM DIN CHANNEL MOUNT, THREE POLE, 0.2 TO 30 AMPERES (A) | |
| CIRCUIT BREAKERS, MINIATURE, THERMAL MAGNETIC, SHOCK ENHANCED, TRIP-FREE, SERIES TRIP, HIGH DENSITY DESIGN, 35 MM DIN CHANNEL MOUNT, TWO POLE, 0.2 TO 30 AMPERES (A) | |
| CLAMPS, CADMIUM AND HEXAVALENT-CHROMIUM FREE | |
| CLEANER, CARPET | |
| CLEANER, FOOD CONTACT | |
| CLEANER, GLASS (READY-TO-USE, ANTIFOGGING, AND CONCENTRATED) | |
| CLEANER, HEAVY-DUTY, CONCENTRATED | |
| CLEANER, OVEN | |
| CLEANER, PRE-SOAK | |
| CLEANER, WATERLESS HAND | |
| CLEANING COMPOUNDS, AIRCRAFT SURFACE | |
| CLEVISES, CADMIUM AND HEXAVALENT CHROMIUM FREE | |
| CLEVISES, CADMIUM AND HEXAVALENT-CHROMIUM FREE | |
| CLOTH, INTERFACINGS: WOVEN, COTTON AND SYNTHETIC | |
| COMPUTED (DIGITAL) RADIOGRAPHY IMAGING SYSTEM | |
| CONICAL SEAL, CRUSH, 24 DEGREE FLARED TUBE FITTING, GENERAL REQUIREMENTS FOR | |
| CONICAL SEAL, CRUSH, 37 DEGREE FLARED TUBE FITTING, GENERAL REQUIREMENTS FOR | |
| CONICAL SEALS, CRUSH, 24 DEGREE FLARED TUBE FITTING KIT | |
| CONICAL SEALS, CRUSH, 24 DEGREE FLARED TUBE FITTING, ALUMINUM ALLOY | |
| CONICAL SEALS, CRUSH, 24 DEGREE FLARED TUBE FITTING, NICKEL | |
| Conical Seals, Crush, 37 Degree Flared Tube Fitting, Aluminum Alloy | |
| Conical Seals, Crush, 37 Degree Flared Tube Fitting, Copper | |
| CONICAL SEALS, CRUSH, 37 DEGREE FLARED TUBE FITTING, CORROSION RESISTANT STEEL | |
| CONICAL SEALS, CRUSH, 37 DEGREE FLARED TUBE FITTING, GOLD | |
| CONICAL SEALS, CRUSH, 37 DEGREE FLARED TUBE FITTING, NICKEL | |
| CONICAL SEALS, CRUSH, 37 DEGREE FLARED TUBE FITTING, SERRATED | |
| CONICAL SEALS, CRUSH, 37 DEGREE FLARED TUBE FITTTING, ALUMINUM ALLOY | |
| CONICAL SEALS, CRUSH, 37 DEGREE FLARED TUBE FITTTING, COPPER | |
| CONNECTORS, FIBER OPTIC, SINGLE FIBER, SC TYPE | |
| CONNECTORS, FIBER OPTIC, SINGLE FIBER, SMALL FORM FACTOR, LC TYPE | |
| CONNECTORS, FIBER OPTIC, SINGLE FIBER, ST TYPE | |
| CONNECTORS, FIBER OPTIC, SINGLE OR MULTIPLE FIBER, GENERAL SPECIFICATION FOR | |
| CONTROL, HUMIDITY-TEMPERATURE RECORDING | |
| CONVERTER, FREQUENCY, ELECTRONIC, SOLID-STATE 25 kVA, 400 Hz | |
| CONVEYOR, ROLLER, GRAVITY, DOCK, HIGH-LINE, CONVEYORIZED, AIR TRANSPORTABLE | |
| CONVEYOR, ROLLER, GRAVITY, DOCK, HIGH-LINE, CONVEYORIZED | |
| CORROSION PREVENTION COMPOUND (CPC) | |
| CORROSION PREVENTION COMPOUND | |
| COUNTER ELECTRONIC FREQUENCY | |
| COVER-CARGO-HEMTT-TR UCK | |
| COVERINGS FOR WATERBORNE MAIN PROPULSION SHAFTING ON U.S. NAVAL SURFACE SHIPS AND SUBMARINES ANTI-CORROSION POLYSULFIDE MATERIAL SYSTEM | |
| CRAMPON REPLACEMENT KIT | |
| CURRENT-VOLTAGE STANDARD | |
| DEMOUNTER, PNEUMATIC TIRE, BEAD BREAKER | |
| DESCALER, DISHWASHER | |
| DETECTOR, SMOKE, ALARM, AND LINE CARRIER TRANSMITTER, AC POWERED, IONIZATION TYPE | |
| DETERGENT, DISHWASHING MACHINE | |
| DETERGENT, DISHWASHING, HAND | |
| Detergent, Dishwashing, Machine | |
| DETERGENT, READY-TO-USE, GENERAL PURPOSE (SPRAY-ON, WIPE-OFF) | |
| DISHWASHING COMPOUND, HAND (BUILD DETERGENT; FLAKE, GRANULAR OR BEAD) | |
| DISINFECTANT, NON-FOOD CONTACT | |
| DOLLY SET MOBILIZER, 7-1/2 TON | |
| E-Track Ratchet Strap, Cargo, Tie Down Assembly | |
| FIRE RETARDANT GEL, FOR SHIP CONSTRUCTION, MAINTENANCE, REPAIR, AND MODERNIZATION | |
| FITTINGS, PIPE, THREADED, UNIONS, MALLEABLE IRON, CLASS 150, 250, AND 300, GENERAL REQUIREMENTS FOR | |
| FITTINGS, PIPE, THREADED, UNIONS, MALLEABLE IRON, CLASS 150 | |
| FITTINGS, PIPE, THREADED, UNIONS, MALLEABLE IRON, CLASS 250 | |
| FITTINGS, PIPE, THREADED, UNIONS, MALLEABLE IRON, CLASS 300 | |
| FRAMES, COVERS, GRATINGS, STEPS, SUMP AND CATCH BASIN, MANHOLE | |
| FURNACES AND OVENS, HEAT-TREATING, ELECTRICALLY HEATED NATURAL OR INERT ATMOSPHERE, BATCH/BOX TYPE | |
| FUSEHOLDER, EXTRACTOR POST, IN-LINE, NON-CRIMP TYPE, ACCOMMODATES .75 INCH 19.05 MILLIMETER (MM) TO 1.25 INCH (31.75 MM) LONG FUSES CARTRIDGES | |
| GAITERS, BOOT, COLD WEATHER | |
| Generator, Signal | |
| GEOMETRY MEASURING MACHINE | |
| HARNESS, SAFETY, FULL BODY, CROSSOVER | |
| HEAT SEALER, IMPULSE | |
| HELIUM LEAK DETECTOR | |
| HIGH ANGLE MOUNTAINEERING KIT (HAMK) SINGLE PACK | |
| HIGH ANGLE MOUNTAINEERING KIT (HAMK) | |
| HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 7 BODY, FOR COLD PLATE APPLICATIONS, GENERAL REQUIREMENTS FOR | |
| HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 7 PIECE, FOR COLD PLATE APPLICATIONS, .225 X .225 INCH (5.72 x 5.72 mm) BODY SIZE, SCREW ACTUATED SHAFT, WITH VISUAL LOCK INDICATION | |
| HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 7 PIECE, FOR COLD PLATE APPLICATIONS, .225 X .225 INCH (5.72 x 5.72 mm) BODY SIZE, SCREW ACTUATED SHAFT | |
| HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 7 PIECE, FOR COLD PLATE APPLICATIONS, .250 X .260 INCH (6.35 x 6.60 mm) BODY SIZE, SCREW ACTUATED SHAFT, WITH VISUAL LOCK INDICATION | |
| HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 7 PIECE, FOR COLD PLATE APPLICATIONS, .250 X .260 INCH (6.35 x 6.60 mm) BODY SIZE, SCREW ACTUATED SHAFT | |
| HYDROGEN LEAK DETECTOR | |
| INDICATOR, TEMPERATURE, THERMOCOUPLE | |
| INSULATING COMPOUND, ELECTRICAL, EMBEDDING | |
| INSULATION TEST SET | |
| LAMPS, INCANDESCENT, BULBS | |
| LIGHT, EXTENSION, ELECTRICAL | |
| LINEAR AND ROTARY ELECTRO-MECHANICAL ACTUATOR TEST STAND (LREATS) | |
| LOAD BANK, ELECTRICAL 160 kilowatts, 60 Hertz | |
| LOAD BANK, ELECTRICAL 250 kilowatts, 400 Hertz | |
| MANUAL WELDING MACHINE, GAS TUNGSTEN ARC WELDING (GTAW), AC/DC INVERTER, WATER COOLED, CONSTANT CURRENT | |
| MARKERS, TRAFFIC CONES | |
| METER, FUEL FLOW, PORTABLE | |
| MILL, VERTICAL AUTOMATED MANUFACTURING MACHINE, MACHINING CENTER SINGLE COLUMN, SINGLE-SPINDLE, COMPUTER NUMERICAL CONTROL (CNC) | |
| MIXER, AUTOMATED, TRANSPORTABLE, NONSKID COATING | |
| MOBILIZER, DOLLY SET, 12-TON | |
| MOUNTER AND DEMOUNTER, PNEUMATIC TIRE, COMPUTER CONTROLLED TORQUEING SYSTEM | |
| NUTS, CADMIUM AND HEXAVALENT-CHROMIUM FREE | |
| OVER-CARGO-HEMTT-TRU CK | |
| PACKING MATERIAL, GRAPHITIC, WIRE REINFORCED | |
| PARTITIONS, TOILET, COMPLETE | |
| Petroleum Distillation Test Apparatus | |
| PINS, CADMIUM AND HEXAVALENT-CHROMIUM FREE | |
| PLUGS, PLASTIC (HEAT-EXCHANGER TUBE) | |
| POLISH, FURNITURE | |
| POLISH, METAL | |
| POLYSULFIDE FAIRING COMPOUND FOR WATERBORNE MAIN PROPULSION SHAFTING COVERINGS ON U.S. NAVAL SURFACE SHIPS AND SUBMARINES | |
| POWER SUPPLY, DIRECT CURRENT, PORTABLE 28.5 Volts Direct Current, 600 Amperes | |
| PROXIMITY FIREFIGHTING PROTECTIVE ENSEMBLE | |
| RECYCLING EQUIPMENT FOR NON-METALLIC ABRASIVE BLAST GRIT | |
| REFLECTOMETER, METALLIC TIME DOMAIN | |
| SANITIZER, HAND | |
| SCALE, WEIGHING SYSTEMS, AIRCRAFT TOP-OF-JACK | |
| SEALING COMPOUND (FAIRING COMPOUND), POLYSULFIDE, FOR WATERBORNE MAIN PROPULSION SHAFTING COVERINGS ON U.S. NAVAL SURFACE SHIPS AND SUBMARINES | |
| SELF PROPELLED CONCRETE SAW (SPCS) | |
| SEMITRAILER, DROP DECK BREAKBULK/CONTAINER TRANSPORTER, 22-1/2 TON \x96 M871A3 | |
| SHOVEL, AVALANCHE WITH PROBE, REPLACEMENT KIT | |
| SLEEVE, SWAGING-WIRE ROPE, ALUMINUM | |
| SNOW AND ICE MOBILITY KIT (SIMK) SINGLE PACKS | |
| SNOW AND ICE MOBILITY KIT (SIMK) | |
| SNOWSHOE, ASSAULT, MILITARY REPLACEMENT KIT | |
| SNOWSHOE, ASSAULT | |
| SOAP, FOAM HAND | |
| Soap, Foam, Hand | |
| SOAP, HAND, BORAX | |
| SOAP, LIQUID HAND | |
| SOCKS, COLD WEATHER SYSTEM OF | |
| SODA, MODIFIED (SESQUICARBONATE TYPE) | |
| SPACERS, CADMIUM AND HEXAVALENT-CHROMIUM FREE | |
| SPILL CONTAINMENT UNIT, HAZARDOUS MATERIALS | |
| SPILL KIT, HAZARDOUS MATERIAL AND OIL | |
| SPLICE, MECHANICAL, SIMPLEX FIBER OPTIC CABLE, SHIPBOARD | |
| Spray Shielding Tape, Aluminum Coated Glass Cloth, Pressure-Sensitive, for Mechanical Joint | |
| SPRAY SHIELDING TAPE, ALUMINUM COATED GLASS CLOTH, PRESSURE-SENSITIVE, FOR MECHANICAL JOINTS | |
| STAIRCASE, AIRCRAFT BOARDING, C-5, TRUCK | |
| STAIRCASE, AIRCRAFT BOARDING, STANDARD TRUCK | |
| STRIPPER, FLOOR | |
| TACTICAL VEHICLE, ARMORED | |
| TEAM STOVE | |
| TEMPERATURE CALIBRATOR | |
| TEST SET GAUGE, VACUUM INDICATING | |
| TEST SET, RADAR PRESSURIZING (PORTABLE, SHOCK MOUNTED) | |
| TEST SET, SYNCHRO (RESOLVER/STANDARD) | |
| TEST SET, SYNCHRO | |
| TESTER, EXHAUST GAS TEMPERATURE CIRCUIT | |
| Testing Kit, Petroleum, Fuel Oxidation Tester | |
| THREAD AND TWINE, MILDEW RESISTANT OR WATER REPELLENT TREATED | |
| THREAD, META-ARAMID AND POLYESTER CORE | |
| THREAD, POLYESTER, SPUN | |
| THREAD, POLYESTER | |
| TOOTHBRUSH, CHILDREN'S (MULTITUFT) | |
| TRANSCEIVER, AVALANCHE REPLACEMENT KIT | |
| TRANSIT LEVEL, AUTO | |
| TRANSIT LEVEL, TELESCOPIC | |
| TRAPS, STEAM | |
| TRUCK, AIRCRAFT LAVATORY SERVICE | |
| TRUCK, FIRE FIGHTING (AIRCRAFT RESCUE AND FIRE FIGHTING) (ARFF), AIR TRANSPORTABLE | |
| TRUCK, FIRE FIGHTING (AIRCRAFT RESCUE AND FIRE FIGHTING) (ARFF) | |
| TRUCK, FIRE FIGHTING (WILDLAND/STRUCTURAL 4x4) | |
| TRUCK, LIFT, FORK, DIESEL-ENGINE-DRIVEN , PNEUMATIC-TIRED, 30,000-POUND CAPACITY AT 24-INCH LOAD CENTER | |
| TRUCK, LIFT, FORK, DIESEL-ENGINE-DRIVEN , PNEUMATICTIRED, 30,000-POUND CAPACITY AT 24-INCH LOAD CENTER | |
| TRUCK, LIFT, PLATFORM, ENGINE-DRIVEN, TELESCOPING BOOM | |
| TRUCK, LIFT, PLATFORM, GASOLINE-ENGINE-DRIV EN, TELESCOPING BOOM | |
| TRUCK, SHORT WHEEL BASE, FIRE FIGHTING (STRUCTURAL, 4x2) | |
| TUBE AND FITTINGS, METALLIC, BRAKE, FUEL, AND TRANSMISSION LINES, NICKEL-COPPER ALLOY, GENERAL REQUIREMENTS FOR | |
| UNDERSHIRT, MATERNITY | |
| UNDERSHIRT, NURSING | |
| VIBRATORY PLATE COMPACTOR (VPC) | |
| VOLTAGE STANDARD, DC | |
| VOLTMETER, VECTOR | |
| WASHERS, CADMIUM AND HEXAVALENT-CHROMIUM FREE | |
| WATER CLOSET, VACUUM, FOR SHIPBOARD USE | |
| WIPES, DISINFECTING |
| << Prev | Next >> |