Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
90
100
110
120
130
140
146
147
148
149
150
151
152
153
154
155
156
157
158
160
170
180
190
200
210
250
300
350
400
450
500
1000
1500
1620
| Product Name | Notes |
|---|---|
| ADAPTER, STRAIGHT, PIPE THREAD TO TUBE, MALE SOLDER-JOINT, REFRIGERATION | |
| AMMONIUM HYDROXIDE, TECHNICAL | |
| BATTERY, DRY, BA-223/U | |
| BLOCKS, TACKLE, WIRE ROPE | |
| CALIBRATOR, OSCILLOSCOPE | |
| CALIBRATOR, THERMOMETER | |
| CLOTH, SEAT COVER, POLYESTER OR NYLON, WATER-RESISTANT | |
| COCK, DRAIN, GROUND KEY, 150 P.S.I., BRASS, STEAM PRESSURE, NPTF-1 THREADS | |
| COCK, DRAIN, GROUND KEY, BIB NOZZLE 150 P.S.I. STEAM PRESSURE, BRASS, NPTF-1 THREADS | |
| COCK, DRAIN, SPRING KEY, BRASS, 50 P.S.I., WATER, OIL, GAS (WOG), NPTF-1 THREADS | |
| COCK, DRAIN, WITH HOSE BIB, 150 P.S.I., NON-FLAMMABLE LIQUID OR GAS, NPTF-1 THREADS | |
| COCK, PLUG, GROUND KEY, THREADED TYPE, BRASS, 125 P.S.I. STEAM, NPTF-1 THREADS | |
| COCK, PLUG, THREE- WAY, THREADED TYPE, BRASS, 125 P.S.I., NPTF-1 THREADS, WATER, OIL, AND GAS (WOG) | |
| COCK, SHUT-OFF, SCREW STEM, THREADED TYPE, 150 P.S.I., BRASS, WATER, OIL, AND GAS (WOG), NPTF-1 THREADS | |
| COCK, SHUT-OFF, SCREW STEM, THREADED TYPE, 50 P.S.I., BRASS, WATER, OIL, AND GAS (WOG), NPTF-1 THREADS | |
| COCK-VALVE, CENTER DRAIN, INTERNAL SEAT OR EXTERNAL SEAT, 150 PSI, BRASS, NON-FLAMMABLE LIQUID OR GAS, NPTF-1 THREADS | |
| COCK-VALVE, DRAIN, GROUND KEY, BIB NOZZLE 150 PSI, STEAM PRESSURE, BRASS, NPTF-1 THREADS | |
| COCK-VALVE, DRAIN, GROUND KEY,150 PSI, BRASS, STEAM PRESSURE, NPTF-1 THREADS | |
| COCK-VALVE, DRAIN, SPRING KEY, BRASS, 50 PSI, WATER, OIL, AND GAS (WOG), NPTF-1 THREADS | |
| COCK-VALVE, DRAIN, WITH HOSE BIB, 150 PSI, NON-FLAMMABLE LIQUID OR GAS, NPTF-1 THREADS | |
| Cock-Valve, Plug, Ground Key, Threaded Type, Brass, 125 PSI Steam, NPTF-1 Threads | |
| COCK-VALVE, PLUG, GROUND KEY, THREADED TYPE, BRASS, 125 PSI, STEAM, NPTF-1 THREADS | |
| COCK-VALVE, PLUG, THREE- WAY, THREADED TYPE, BRASS, 125 PSI, NPTF-1 THREADS, WATER, OIL, AND GAS (WOG) | |
| Cock-Valve, Plug, Three-Way, Threaded Type, Brass, 125 PSI, NPTF-1 Threads, Water, Oil and Gas (WOG) | |
| COCK-VALVE, SHUT-OFF, SCREW STEM, THREADED TYPE, 50 PSI, BRASS, WATER, OIL, AND GAS (WOG), NPTF-1 THREADS | |
| COCK-VALVES AND VALVES, GENERAL REQUIREMENTS FOR | |
| COCKS, DRAIN, CENTER DRAIN, INTERNAL SEAT OR EXTERNAL SEAT, 150 P.S.I., BRASS, NON-FLAMMABLE LIQUID OR GAS, NPTF-1 THREADS | |
| COCKS, DRAIN, COCKS, PLUG, AND COCKS, SHUTOFF, SCREW STEM, BRASS, NPTF-1 THREADS, GENERAL REQUIREMENTS FOR | |
| COIL, RF, CHIP, FIXED, HIGH CURRENT, SURFACE MOUNT | |
| COMMERCIAL ITEM DESCRIPTION COCK-VALVES AND VALVES, GENERAL REQUIREMENTS FOR | |
| Commercial Item Description Meter, Modulation (150 KHZ to 1.3 GHZ) | |
| COUPLING ASSEMBLY, QUICK-DISCONNECT, SEXLESS TYPE | |
| COUPLING HALVES, QUICK-DISCONNECT | |
| CUTOFF MACHINE, ABRASIVE DISK, CHOP-STROKE | |
| DECALS (HEAT TRANSFER): USMC | |
| DETECTOR, SMOKE ALARM, AND RELAY TRANSMITTER, BATTERY POWERED, PHOTOELECTRIC WITH REMOTE RECEIVER/ALARM, RESIDENTIAL | |
| DETECTOR, SMOKE, ALARM, AND RELAY TRANSMITTER, RESIDENTIAL, BATTERY POWERED, IONIZATION TYPE, WITH REMOTE RECEIVER/ALARM | |
| DIMPLING MACHINE, HOT AND COLD PROCESS, PORTABLE | |
| DISPENSER UNIT, HYDRAULIC FLUID, PORTABLE | |
| DISPENSER, BULK MILK, MECHANICALLY REFRIGERATED (NAVAL SHIPBOARD) | |
| DMDNB (2, 3-Dimethy l-2, 3-Dinitrobutane) | |
| DMDNB (2, 3-Dimethyl-2, 3-Dinitrobutane) | |
| DMDNB (2,3-dimethyl-2,-3-d initrobutane) | |
| DMDNB (2,3-DIMETHYL-2,3-DI NITROBUTANE) | |
| DOUGH MIXING MACHINE (NAVAL SHIPBOARD) | |
| DOUGHNUT MACHINE, CUTTING AND FRYING (NAVAL SHIPBOARD) | |
| DRILLING MACHINE, RADIAL, BENCH-MOUNTED, SLIDING ARM AND SWIVEL-HEAD, HAND-FEED | |
| DRILLING MACHINE, RADIAL, FLOOR MOUNTED | |
| DRILLING MACHINE, RADIAL, FLOOR-MOUNTED | |
| DRUM (FOR BULK PROPELLANT) | |
| DRY CLEANING UNIT ASSEMBLY, FULLY AUTOMATIC, SYNTHETIC SOLVENT, PERCHLOROETHYLENE TYPE, 20-25 POUNDS CAPACITY (NAVAL SHIPBOARD) | |
| ELBOWS, TUBE, 90 AND 45 DEGREE, SOLDER-JOINT, REFRIGERATION | |
| ETHYL ALCOHOL (FOR ORDNANCE USE) | |
| FASTENERS, BELT; CLIPS, ENDS WITH HOOK: AND KEEPERS, SLIDE | |
| FILLER-BLEEDER, HYDRAULIC BRAKE SYSTEM, AUTOMOTIVE | |
| FLOODLIGHT, ELECTRIC, WEATHERPROOF | |
| FUEL SPILL CONTROL KIT | |
| FURNACES, HEAT-TREATING, ELECTRIC, NATURAL ATMOSPHERE, BOX TYPE | |
| GASKET MATERIAL, SILICONE GEL WITH MONEL MATRIX OR EQUIVALENT | |
| GRINDING MACHINE, CENTER HOLE, VERTICAL, FLOOR-MOUNTED | |
| GRINDING MACHINE, CYLINDRICAL, EXTERNAL, PLAIN | |
| GRINDING MACHINE, DRILL | |
| GRINDING MACHINE, TOOL AND CUTTER, FLOOR-MOUNTED | |
| GRINDING MACHINE, UNIVERSAL, VERTICAL-SPINDLE, NONTRAVERSING ROTARY TABLE, COMPUTER NUMERICAL CONTROL (CNC) | |
| GRINDING MACHINES, SURFACE, RECIPROCATING TABLE, HORIZONTAL SPINDLE, HAND FEED | |
| GRINDING MACHINES, SURFACE, ROTARY TABLE, HORIZONTAL SPINDLE | |
| GUANIDINE NITRATE | |
| HEATERS, GUN TYPE, ELECTRIC | |
| HONING MACHINE, VERTICAL, SINGLE-SPINDLE | |
| HYDRAULIC FLUIDS, PETROLEUM BASE, FOR MACHINE TOOLS | |
| INDUCTOR, CHIP, FIXED, HIGH SELF RESONANT FREQUENCY, SURFACE MOUNT | |
| INDUCTOR, POWER, SHIELDED, SURFACE MOUNT | |
| INTRENCHING TOOL, HAND, FOLDING, LIGHTWEIGHT | |
| LATHE, FLATBED, HORIZONTAL-SPINDLE, AND TURNING CENTER, FLATBED, HORIZONTAL-SPINDLE, COMPUTER NUMERIC CONTROL (CNC) | |
| LATHE, SLANT-BED, HORIZONTAL-SPINDLE, AND TURNING CENTER, SLANT-BED, HORIZONTAL-SPINDLE, COMPUTER NUMERIC CONTROL (CNC) | |
| LATHE, VERTICAL-BED, HORIZONTAL-SPINDLE, AND TURNING CENTER, VERTICAL-BED, HORIZONTAL-SPINDLE, COMPUTER NUMERIC CONTROL (CNC) | |
| LAUNDRY PRESSING AND FINISHING EQUIPMENT (NAVAL SHIPBOARD) | |
| LEAK DETECTOR, HELIUM | |
| LIFE PRESERVER, VEST, CONTAINERIZED, ADULT OR CHILD (35-POUND BUOYANCY) | |
| LUBRICATING UNIT, POWER-OPERATED | |
| MARKING MEDIA, OPAQUE (POROUS AND NON-POROUS SURFACES) | |
| METER, MODULATION (150 KHZ TO 1.3 GHZ) | |
| MILLING MACHINE, COMBINATION HORIZONTAL AND VERTICAL, KNEE TYPE | |
| MILLING MACHINE, VERTICAL MULTISPINDLE, DOUBLE COLUMN, COMPUTER NUMERICAL CONTROL (CNC) | |
| MILLING MACHINE, VERTICAL, RAM AND TURRET, KNEE, MANUAL | |
| MIXERS, LIQUID, REVOLVING SHAFT AND AGITATOR TYPES | |
| NAVIGATOR'S PLOTTING INSTRUMENT SET AND CASE | |
| NET MULTI-PURPOSE | |
| OHMMETER | |
| PLAYPIPE: NOZZLE, FIRE HOSE | |
| PLUGS, PIPE, MAGNETIC, HEADLESS: IRON, STEEL OR ALUMINUM ALLOY | |
| PRESS, "H" FRAME, HYDRAULIC | |
| PUNCHING MACHINE, METAL, TURRET TYPE, HAND OPERATED | |
| PUNCHING, SHEARING, NOTCHING AND COPING MACHINE, METAL, MECHANICAL DRIVE, SINGLE-OPERATOR IRONWORKER | |
|
PUNCHING, SHEARING, NOTCHING AND COPING MACHINE, METAL, MECHANICAL DRIVE -- A-A-59422 VALID NOTICE 1
|
PUNCHING, SHEARING, NOTCHING AND COPING MACHINE, METAL, MECHANICAL DRIVE |
| REFLECTORS, LIGHT; WITH HOLDER | |
| REMOVER, POLYURETHANE/EPOXY PAINT | |
| REUSABLE ENVIRONMENTAL PROTECTION SLEEVES | |
| RIVETS, BLIND, NONSTRUCTURAL, RETAINED MANDREL, CLOSED-END, 120 DEG. COUNTERSUNK HEAD, ALUMINUM ALLOY | |
| RIVETS, BLIND, NONSTRUCTURAL, RETAINED MANDREL, CLOSED-END, 120\xb0 COUNTERSUNK HEAD, ALUMINUM ALLOY | |
| RIVETS, BLIND, NONSTRUCTURAL, RETAINED MANDREL, CLOSED-END, DOMED HEAD, ALUMINUM ALLOY | |
| RIVETS, BLIND, NONSTRUCTURAL, RETAINED MANDREL, OPEN END, 100 DEG. COUNTERSUNK HEAD, ALUMINUM ALLOY | |
| RIVETS, BLIND, NONSTRUCTURAL, RETAINED MANDREL, OPEN END, 100\xb0 COUNTERSUNK HEAD, ALUMINUM ALLOY | |
| RIVETS, BLIND, NONSTRUCTURAL, RETAINED MANDREL, OPEN END, 120 DEG. COUNTERSUNK HEAD, ALUMINUM ALLOY, CARBON STEEL, NICKEL-COPPER ALLOY | |
| RIVETS, BLIND, NONSTRUCTURAL, RETAINED MANDREL, OPEN END, 120\xb0 COUNTERSUNK HEAD, ALUMINUM ALLOY, CARBON STEEL, NICKEL-COPPER ALLOY | |
| RIVETS, BLIND, NONSTRUCTURAL, RETAINED MANDREL, OPEN END, DOMED HEAD, ALUMINUM ALLOY, CARBON STEEL, CORROSION RESISTANT STEEL | |
| RIVETS, BLIND, NONSTRUCTURAL, RETAINED MANDREL, OPEN END, DOMED HEAD, NICKEL-COPPER ALLOY | |
| RIVETS, BLIND, NONSTRUCTURAL, RETAINED MANDREL, OPEN END, LARGE DOMED HEAD, ALUMINUM ALLOY, CARBON STEEL | |
| SAW, BAND, CUTOFF, HORIZONTAL, AND COMBINATION HORIZONTAL AND VERTICAL | |
| SAW, BAND, METAL, CUTTING, VERTICAL, CONTOUR | |
| SCALES, DIAL AND BEAM INDICATING, BAKER'S DOUGH PIECE CHECKING | |
| SEAT COVER CLOTH, POLYESTER OR NYLON, WATER-RESISTANT | |
| SEPARATORS, OIL AND WATER, COMPRESSED AIR, WALL MOUNTED | |
| SEPARATORS, OIL AND WATER, COMPRESSED AIR | |
| SHEARING MACHINES, METAL SQUARING, MANUALLY OPERATED | |
| SHIELDING GASKET, ELECTRONIC | |
| SHRINKING AND STRETCHING MACHINE, SHEET METAL | |
| SIRENS, OUTDOOR WARNING, ELECTRONIC AND ELECTRIC-MOTOR-DRIVE N | |
| SLING, PALLET | |
| SOLDERING/DESOLDERIN G, STATION | |
| STOVE, EXPEDITIONARY, MILITARY FUEL | |
| SWAGING MACHINE, ROTARY, FLOOR- MOUNTED | |
| SWAGING MACHINE, ROTARY, FLOOR-MOUNTED | |
| TABLE, WELDING | |
| TANK, TESTING, TIRE AND TUBE | |
| TAPE, TWO SIDE PRESSURE SENSITIVE ADHESIVE, FLEXIBLE FOAM BASE (FOR USE WITH EXPLOSIVES) | |
| Tape, Two Side Pressure Sensitive Adhesive, Flexible Foam Base, (for use with Explosives) | |
| TENSIOMETER, WIRE ROPE | |
| TEST SET GROUP, RADIO | |
| TESTER, SPRING RESILIENCY (PUSH/PULL FORCE GAUGE) | |
| THERMAL IMAGING SYSTEM | |
| THREAD AND FORM ROLLING MACHINES, ROTARY DIE, POWER DRIVEN, HORIZONTAL | |
| THREAD AND FORM ROLLONG MACHINES, ROTARY DIE, POWER DRIVEN, HORIZONTAL | |
| TORCH, WELDING, HAND, OXYACETYLENE, LIGHT DUTY | |
| TRUCK, LIFT FORK, CONTAINER HANDLER, DIESEL ENGINE-DRIVEN, PNEUMATIC-TIRED, 55,000 POUND CAPACITY AT 48 INCH LOAD CENTER | |
| TRUCK, LIFT, FORK, CONTAINER HANDLER, DIESEL ENGINE-DRIVEN, PNEUMATIC-TIRED, 55000 POUND CAPACITY AT 48 INCH LOAD CENTER | |
| TRUCK, LIFT, FORK, DIESEL-ENGINE-DRIVEN PNEUMATIC-TIRED, 10,000 POUND CAPACITY | |
| TRUCK, LIFT, FORK, DIESEL-ENGINE-DRIVEN , PNEUMATIC-TIRED, 10,000 POUND CAPACITY | |
| TRUCKS, LIFT, FORK, ELECTRIC, SIT-DOWN, FRONT WHEEL DRIVE, REAR WHEEL STEER FOR SHIPBOARD USE | |
| TUMBLER-DRYER, LAUNDRY, STEAM, AND ELECTRIC (NAVAL SHIPBOARD) | |
| UNDERSHIRT, MID WEIGHT, SPEAR SYSTEM, LIGHTWEIGHT ENVIRONMENTAL PROTECTION (LEP), LAYER-2 | |
| UNDERSHIRT, SILK WEIGHT SPEAR SYSTEM, LIGHTWEIGHT ENVIRONMENTAL PROTECTION (LEP), LAYER-1 | |
| VACUUM INTERFACE VALVE FOR SHIPBOARD USE | |
| VALVE, ANGLE, SHUTOFF, WATER, OIL, AND GAS (WOG) | |
| VALVE, FLAPPER, CHECK-SWING, WATER | |
| VALVE, INLINE CHECK-VALVE, WATER, OIL, AND GAS (WOG) | |
| VALVE, RELIEF, ANGLE, STEAM | |
| VALVE, RELIEF, ANGLE, WATER, OIL, AND GAS (WOG) | |
| VALVE, RELIEF, STRAIGHT, STEAM | |
| VALVE, SHUT-OFF, SCREW STEM, THREADED TYPE, 150 PSI, BRASS, WATER, OIL, AND GAS (WOG), NPTF-1 THREADS | |
| VALVE, SWING, CHECK-VALVE, STEAM | |
| VALVE, TRAP, STRAINER, STEAM | |
| VALVE, TRAP, STRAINER, WATER, OIL, AND GAS (WOG) | |
| VALVES, GATE, RISING STEM, DOUBLE ACTING, LIGHTWEIGHT | |
| Valves, Gate, Rising Stem, Double Action, Lightweight | |
| VAPOR CORROSION INHIBITORS, TYPE I | |
| VAPOR CORROSION INHIBITORS, TYPE II | |
| VAPOR CORROSION INHIBITORS, TYPE III | |
| VAPOR CORROSION INHIBITORS, TYPE IV | |
| VAPOR CORROSION INHIBITORS, TYPE V | |
| VAPOR CORROSION INHIBITORS, TYPE VI | |
| VAPOR CORROSION INHIBITORS, TYPE VII | |
| VAPOR CORROSION INHIBITORS | |
| VOLTMETER | |
| WASHER-EXTRACTOR, LAUNDRY, 16 TO 20 POUND CAPACITY (NAVAL SHIPBOARD) | |
| WATER QUALITY ANALYSIS SET: PURIFICATION (WQAS - P) | |
| WATER QUALITY ANALYSIS SET: PURIFICATION (WQAS-P) | |
| WELDING MACHINES, ARC, DC, GENERATOR, CONSTANT CURRENT, INTERNAL COMBUSTION ENGINE DRIVEN |
| << Prev | Next >> |