Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 90 100 110 120 130 140 147 148 149 150 151 152 153 154 155 156 157 158 159 160 170 180 190 200 210 250 300 350 400 450 500 1000 1500 1620
Product Name Notes
Adapter, Straight, Pipe Thread to Tube, Male Solder-Joint, Refrigeration
Adapter, Straight, Pipe to Tube, Pipe Thread to Female Solder- Joint, Refrigeration
ADAPTER, STRAIGHT, PIPE TO TUBE, PIPE THREAD TO FEMALE SOLDER-JOINT, REFRIGERATION
AIR CONDITIONING UNIT, DIESEL ENGINE DRIVEN, TRAILER MOUNTED
AIR CONDITIONING UNIT, ELECTRIC DRIVEN, TRAILER MOUNTED
AMMONIUM NITRATE, TECHNICAL
AMMONIUN NITRATE, TECHNICAL
ANALYZER, DIGITAL DATA
BAG, AMMUNITION
BAG, LAUNDRY, SUBMARINE
BATTERY, DRY, BA-59
BLADES, SHEARING MACHINE, METAL SQUARING
BODY SHIELD, BALLISTIC
BODY SHIELD, NON-BALLISTIC
BOOT, SAFETY, (8 INCH)
BOX, MATCH, WATERPROOF
BRAKE MACHINES, SHEET METAL, MANUALLY OPERATED STANDARD AND BOX-PAN TYPE
CABINETS, MODULAR DRAWER STORAGE (NAVAL SHIPBOARD)
CABLE AND WIRE, ELECTRICAL (POWER, FIXED INSTALLATION)
CABLE ASSEMBLY, POWER ELECTRICAL, ADAPTER
CABLE ASSEMBLY, POWER ELECTRICAL, ADAPTOR
CAP, FOOD HANDLER'S
CAP, FOOD HANDLER\x92S
CAP, SYNTHETIC MICROFLEECE
CARRIER: SWORD SCABBARD
CASE, FIELD, FIRST AID DRESSING-UNMOUNTED MAGNETIC COMPASS, LC-1
CASE, SHOTGUN AMMUNITION, COTTON DUCK
CIRCUIT BREAKER, AUTOMOTIVE BLADE TYPE, GENERAL REQUIREMENTS FOR
CIRCUIT BREAKER, AUTOMOTIVE BLADE TYPE, LARGE SIZE, AUTOMATIC OR MODIFIED RESET, 10 AMPERES (A) TO 50 A
CIRCUIT BREAKER, AUTOMOTIVE BLADE TYPE, LARGE SIZE, AUTOMATIC OR MODIFIED RESET, 10 AMPERES (A) TO 50A
CIRCUIT BREAKER, AUTOMOTIVE BLADE TYPE, LARGE SIZE, MANUAL RESET, 10 AMPERES (A) TO 30 A
CIRCUIT BREAKER, AUTOMOTIVE BLADE TYPE, LARGE SIZE, MANUAL RESET, 10 AMPERES (A) TO 30A
CIRCUIT BREAKER, AUTOMOTIVE BLADE TYPE, MINIATURE, AUTOMATIC OR MODIFIED RESET, 7.5 AMPERES (A) TO 30 A
CIRCUIT BREAKER, AUTOMOTIVE BLADE TYPE, MINIATURE, AUTOMATIC OR MODIFIED RESET, 7.5 AMPERES (A) TO 30A
CIRCUIT BREAKER, AUTOMOTIVE BLADE TYPE, STANDARD SIZE, AUTOMATIC OR MODIFIED RESET, 7.5 AMPERES (A) TO 30A
CLIPS, ELECTRICAL, GENERAL SPECIFICATION FOR
CLOTH, COATED OR CLOTH, LAMINATED, REFLECTIVE
CLOTH, COATED OR LAMINATED, POLYVINYLCHLORIDE (ARTIFICIAL LEATHER)
CLOTH, COATED, FOR HEAT SEAL PATCHING
CORRUGATED COLLAPSIBLE REUSABLE BULK PACKING SYSTEM
COUPLING HALVES, CAP AND WYE; QUICK DISCONNECT PNEUMATIC HOSE, TWO-LUG UNIVERSAL TYPE
COUPLING, TUBE, WITH STOP, SOLDER-JOINT, REFRIGERATION
CURTAIN, TRACK, AND SUSPENSION SYSTEM, BERTH (NAVAL SHIPBOARD)
DECKING, SYNTHETIC
DELAY LINE, ACTIVE, 14 PIN SURFACE MOUNT, 5 TAP, 5 TO 500 NANOSECONDS
DELAY LINES, ACTIVE, GENERAL REQUIREMENTS FOR
DETECTOR, SMOKE ALARM, AND RELAY TRANSMITTER, BATTERY POWERED, PHOTOELECTRIC WITH REMOTE RECEIVER/ALARM, RESIDENTIAL
DETECTOR, SMOKE, ALARM AND LINE CARRIER TRANSMITTER, AC POWERED, PHOTOELECTRIC, WITH REMOTE RECEIVER/ALARM
DIMMER, LAMP, MEDIUM SCREW BASE AND SOCKET, IN-LINE SOCKET
DRILLING MACHINE, ROUND COLUMN, BENCH- AND FLOOR-MOUNTED
Drilling Machine, Round Column, Floor-Mounted
DRILLING MACHINE, UPRIGHT, FLOOR-MOUNTED, ROUND AND BOX COLUMN, POWER-FEED
DRY CLEANING PRESSES AND FINISHING EQUIPMENT (NAVAL SHIPBOARD)
ELBOW, TUBE, 90 DEGREE, REDUCING, SOLDER-JOINT, REFRIGERATION
ELBOW, TUBE, 90 DEGREE, REDUCING, SOLDER-POINT, REFRIGERATION
ELBOWS, TUBE, STREET, 90 AND 45 DEGREE, SOLDER-JOINT, REFRIGERATION
FACE SHIELD, BALLISTIC
FACE SHIELD, NON-BALLISTIC
FERRIC CHLORIDE, ANHYDROUS, CRYSTALLINE, TECHNICAL
FOR TRUCK, FORKLIFT, DIESEL ENGINE DRIVEN, 120 INCH LIFT HEIGHT, DS SAFETY RATED, PNEUMATIC RUBBER TIRES, ROUGH TERRAIN, FOR SHIPBOARD USE
FURNACE, HEAT TREATING, ELECTRIC CONTROLLED ATMOSPHERE, HORIZONTAL BOX DESIGN
FURNACE, HEAT TREATING, ELECTRICAL CONTROLLED ATMOSPHERE, HORIZONTAL BOX DESIGN
FUSE, INCLOSED LINK, SURFACE MOUNT (SM), 125 VOLTS (V) AC/DC, QUICK ACTING, HIGH BREAKING CAPACITY, WITH A FUSEHOLDER, BLOCK
FUSE, INCLOSED LINK, SURFACE MOUNT (SM), 125 VOLTS (V) AC/DC, QUICK ACTING, HIGH BREAKING CAPACITY
FUSE, INCLOSED LINK, SURFACE MOUNT (SM), 250 VOLTS (V) AC/DC, QUICK ACTING
FUSE, INCLOSED LINK, SURFACE MOUNT (SM), 250 VOLTS (V) AC/DC, TIME DELAY
FUSE, INCLOSED LINK, SURFACE MOUNT (SM), 63 VOLTS (V) AC/DC, QUICK ACTING WITH FUSEHOLDER, BLOCK
FUSE, INCLOSED LINK, SURFACE MOUNT (SM), 63 VOLTS (V) AC/DC, QUICK ACTING
FUSE, INCLOSED LINK, SURFACE MOUNT (SM), GENERAL REQUIREMENTS FOR
FUSE, INCLOSED LINK, THIN-FILM, SURFACE MOUNT (SM), 0603 SIZE, VERY FAST ACTING
FUSE, INCLOSED LINK, THIN-FILM, SURFACE MOUNT (SM), 1206 SIZE, TIME DELAY
FUSE, INCLOSED LINK, THIN-FILM, SURFACE MOUNT (SM), 1206 SIZE, VERY FAST ACTING
FUSE, INCLOSED LINK, THIN-FILM, SURFACE MOUNT (SM), GENERAL REQUIREMENTS FOR
FUSEHOLDER, BLOCK, 5 AMPERE (A), 125 VOLTS (V) AC/DC, SURFACE MOUNT (SM), GENERAL REQUIREMENTS FOR
GAGE, HEIGHT, ELECTRONIC INDICATING
GENERATOR, SIGNAL 10 MHZ TO 26.5 GHZ
GENERATOR, SIGNAL 10MHZ TO 26.5GHZ
GLOVES, WOMEN'S (SUPERSEDES MIL-G-1007)
GRINDING AND SANDING MACHINE, PLATEN, ABRASIVE BELT, WET AND DRY
GRINDING MACHINE, TOOL AND CUTTER, COMPUTER NUMERIC CONTROL (CNC)
GRINDING MACHINE, TOOL AND CUTTER, COMPUTER NUMERICAL CONTROL(CNC)
GRINDING MACHINES, CENTERLESS, EXTERNAL, CYLINDRICAL
GRINDING MACHINES, VALVE FACE
HAT, SUN, REVERSIBLE
HOSE, METAL
HUB ASSEMBLY, CANTILEVER MOUNTING, FOR 3.50-6 AND 4.00-8
HUB ASSEMBLY, CANTILEVER MOUNTING, FOR 6.00-9, 7.50-10, AND 9.00-10
HUB ASSEMBLY, FORK MOUNTING, FOR 3.50-6 AND 4.00-8 WHEELS
HUB ASSEMBLY, FORK MOUNTING, FOR 6.00-9 and 7.50-10 WHEELS
HUB ASSEMBLY, FORK MOUNTING, FOR 6.00-9 and 7.50-10WHEELS
ICE MAKING MACHINE, CUBE AND FLAKE (NAVAL SHIPBOARD)
INDICATOR, SIGHT, LIQUID, REFRIGERANT
INSULATION TAPE, ELECTRICAL; HIGH TEMPERATURE, POLYTETRAFLUOROETHYL ENE, PRESSURE-SENSITIVE
JACKS, DOLLY TYPE, HYDRAULIC, AUTOMOTIVE
LANTERN, ELECTRIC, HAND, SAFETY
LAST, FOOTWEAR FWU-5/P
LEATHER, CALFSKIN AND KIP, FOR HEADBANDS, LACING AND HANDICRAFT
MATCHES, SAFETY
MITTEN INSERTS, AIRCREW, WOOL, HEAVY, TYPE N-3B
NITROGEN, TECHNICAL
OVERALLS, COLD WEATHER, SYNTHETIC FLEECE
OVERALLS, POWERSTRETCH WITH "RAINBOW DROP SEAT" SPEAR SYSTEM: LAYER-3
OVERALLS, POWERSTRETCH WITH \x93RAINBOW DROP SEAT\x94 SPEAR System: Layer -3
OVERSHOES, MEN'S AND WOMEN'S, BOOT, COMBAT
OVERSHOES, MEN\x92S AND WOMEN\x92S, BOOT, COMBAT
PADLOCK (KEY OPERATED)
PADLOCK SET (INDIVIDUALLY KEYED OR KEYED ALIKE)
PLASTIC MATERIAL, PRESSURE SENSITIVE ADHESIVE, FOR AEROSPACE IDENTIFICATION AND MARKING
PLASTIC PLASTISOL (FOR COATING METALLIC OBJECTS)
PLASTIC SHEET (SHEETING), PRESSURE SENSITIVE ADHESIVE COATED, CELLULOSE ACETATE, TRANSPARENT
PLASTIC SHEET, POLYCARBONATE
PLATING UNIT, SELECTIVE (BRUSH), PORTABLE
PLUG AND CAP, TUBE, SOLDER-JOINT, REFRIGERATION
POST, BINDING, ELECTRICAL (INSULATED)
POST, BINDING, ELECTRICAL, WATERPROOF (INSULATED), DUAL O-RING SEAL
POST, BINDING, ELECTRICAL, WATERPROOF (INSULATED), TOP ENTRY
POTASSIUM DICHROMATE: (POTASSIUM BICHROMATE) TECHNICAL GRADE
PROTRACTOR, THREE ARM
PUMP, FUEL, ELECTRICAL: 12 AND 24 VOLT DC, NEGATIVE GROUND
PUMP, FUEL, ELECTRICAL: 12 AND 24 VOLT DC
RECLAIMER, REFRIGERANT
REDUCER COUPLING, TUBE FEMALE TO FEMALE SOLDER-JOINT, REFRIGERATION
REDUCER COUPLING, TUBE, MALE TO FEMALE SOLDER-JOINT, REFRIGERATION
RELAYS, ELECTROMAGNETIC, RELAY MODULE EXTRACTION TOOL
RELAYS, ELECTROMAGNETIC, SOCKET MODULE EXTRACTION TOOL
RESISTOR, VARIABLE, NONWIREWOUND, NONPRECISION, 1 WATT
RESISTOR, VARIABLE, NONWIREWOUND, WIREWOUND, PRECISION, NONPRECISION, GENERAL REQIUIREMENTS FOR
RESISTOR, VARIABLE, TRIMMER NONWIRE WOUND, 4MM SQUARE, GULL WING LEADS
RESISTOR, VARIABLE, TRIMMER NONWIRE WOUND, 4MM SQUARE, J-HOOK LEADS
RESISTOR, VARIABLE, TRIMMER NONWIRE WOUND, AND WIREWOUND, GENERAL SPECIFICATION FOR
RESISTOR, VARIABLE, TRIMMER, NONWIRE WOUND, AND WIREWOUND GENERAL REQUIREMENTS FOR
RESISTORS, VARIABLE, NONWIRE WOUND, NONPRECISION, 1 WATT
RESISTORS, VARIABLE, NONWIRE WOUND, PRECISION, LINEAR MOTION POSITION SENSOR
RESISTORS, VARIABLE, NONWIRE WOUND, WIRE WOUND, PRECISION, NONPRECISION, GENERAL REQIUIREMENTS FOR
RESISTORS, VARIABLE, NONWIRE WOUND, WIRE WOUND, PRECISION, NONPRECISION, GENERAL REQUIREMENTS FOR
RING, DEE - MEDIUM
RING, LOCK, SERRATED
SAWS, BAND, CUTOFF, VERTICAL, TILT-FRAME, TRAVELING
SCALES, DIAL AND BEAM INDICATING, BAKER'S, DOUGH PIECE CHECKING
SCALES, DIAL AND BEAM INDICATING, BAKER\x92S, DOUGH PIECE CHECKING
SCREEN, HALFTONE, CONTACT, FOR PHOTOLITHOGRAPHY
SEALING COMPOUND, THREAD AND GASKET, HYDROCARBON FLUID AND WATER RESISTANT
SHEATH, MACHETE (FOR 18 INCH LONG, 2-1/4 INCH WIDE BLADE)
SHIN GUARD, BALLISTIC, RIGID
SHIN/KNEE GUARD FOR RIOT CONTROL
SHIRT, COLD WEATHER, SYNTHETIC FLEECE
SHIRT, PULLOVER, SYNTHETIC FLEECE
SHOE, MOLDERS
SLACKS, MATERNITY
STITCHER, BOOK AND PAMPHLET, SINGLE STITCHING HEAD, SADDLE AND FLAT TABLE
TAPE, GLASS-SETTING: RUBBER, UNCURED (FOR SEALING GLASS WINDOWS)
TEES, TUBE, STRAIGHT, SOLDER-JOINT, REFRIGERATION
TESTER, PRESSURE GAGE, HYDRAULIC, PORTABLE (DIGITAL OR DEADWEIGHT)
TRUCK, FORK, REACHING AND TIERING, STAND UP RIDER, ELECTRIC, NON PALLET STRADDLING, SHIPBOARD
TRUCK, FORKLIFT, DIESEL ENGINE DRIVEN, DS SAFETY RATED, FOR SHIPBOARD USE
TRUNK LOCKERS
TUBE, METALLIC, SEAMLESS - COBALT ALLOY (1 INCH O.D.)
TUMBLER, DRYING, LAUNDRY (NAVAL SUBMARINE)
WASHER-EXTRACTOR, LAUNDRY, 35 TO 200 POUND CAPACITY (NAVAL SHIPBOARD)
WEBBING, TEXTILE, WOVEN, POLYPROPYLENE
WELDING MACHINES, ARC, AC/DC, GENERATOR, CONSTANT CURRENT, INTERNAL COMBUSTION ENGINE DRIVEN
WHEEL, PNEUMATIC TIRE, 3.50-6
WHEEL, PNEUMATIC TIRE, 4.00-8
WHEEL, PNEUMATIC TIRE, 6.00-9
WHEEL, PNEUMATIC TIRE, 7.50-10 or 9.00-10
WHEELS AND HUB ASSEMBLIES
WHEELS AND HUBS FOR INDUSTRIAL PNEUMATIC TIRES
Wheels and Hubs for Industrial Tires
WIRE, ELECTRICAL, COPPER (UNINSULATED)

<< Prev Next >>