Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 90 100 110 120 130 140 148 149 150 151 152 153 154 155 156 157 158 159 160 170 180 190 200 210 220 250 300 350 400 450 500 1000 1500 1620
Product Name Notes
ARM, WINDSHIELD WIPER, ADJUSTABLE, HEAVY DUTY (CLASS B)
ARM, WINDSHIELD WIPER, ADJUSTABLE, LIGHT DUTY (CLASS A)
ARM, WINDSHIELD WIPER: BLADE, WINDSHIELD WIPER: AND BLADE REFILL, WINDSHIELD WIPER
BATTERY CHARGER AND ANALYZER, MOBILE FOR 6 AND 12 VOLT BATTERIES
Bearing, Ball, Annular, Double Row, Radial, Internal Self- Aligning, Dimension Series 03
Bearing, Ball, Annular, Double Row, Radial, Internal Self- Aligning, Dimension Series 22
Bearing, Ball, Annular, Double Row, Radial, Internal Self- Aligning, Dimension Series 23
BEARING, BALL, ANNULAR, DOUBLE ROW, RADIAL, INTERNAL SELF-ALIGNING, DIMENSION SERIES 02
BEARING, BALL, ANNULAR, DOUBLE ROW, RADIAL, INTERNAL SELF-ALIGNING, DIMENSION SERIES 03
BEARING, BALL, ANNULAR, DOUBLE ROW, RADIAL, INTERNAL SELF-ALIGNING, DIMENSION SERIES 22
BEARING, BALL, ANNULAR, DOUBLE ROW, RADIAL, INTERNAL SELF-ALIGNING, DIMENSION SERIES 23
Bearing, Ball, Annular, Double Row, Radial, Internal SelfAligning, Dimension Series 22
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 11 DEG. THROUGH 22 DEG., DIMENSION SERIES 02
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 11 DEG. THROUGH 22 DEG., DIMENSION SERIES 10
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 11 DEG. THROUGH 22 DEG., DIMENSION SERIES 19
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 11 DEGREES THROUGH 22 DEGREES, DIMENSION SERIES 10
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 11 DEGREES THROUGH 22 DEGREES, DIMENSION SERIES 19
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 11\xb0 THROUGH 22\xb0, DIMENSION SERIES 10
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 11\xb0 THROUGH 22\xb0, DIMENSION SERIES 19
BEARING, BALL, ANNULAR, SINGLE ROW, RADIAL, FILLING SLOT, DIMENSION SERIES 02
BEARING, BALL, ANNULAR, SINGLE ROW, RADIAL, FILLING SLOT, DIMENSION SERIES 03
BEARING, BALL, ANNULAR, SINGLE ROW, RADIAL, NON-FILLING SLOT, BORE DIAMETERS UNDER 10 MM
BEARING, BALL, ANNULAR, SINGLE ROW, RADIAL, NON-FILLING SLOT, CARTRIDGE TYPE WITHOUT GREASE PLUG, DIMENSION SERIES 32
BEARING, BALL, ANNULAR, SINGLE ROW, RADIAL, NON-FILLING SLOT, CARTRIDGE TYPE WITHOUT GREASE PLUG, DIMENSION SERIES 33
BEARING, BALL, ANNULAR, SINGLE ROW, RADIAL, NON-FILLING SLOT, DIMENSION SERIES 02
BEARING, BALL, ANNULAR, SINGLE ROW, RADIAL, NON-FILLING SLOT, DIMENSION SERIES 03
BEARING, BALL, ANNULAR, SINGLE ROW, RADIAL, NON-FILLING SLOT, DIMENSION SERIES 04
BEARING, BALL, ANNULAR, SINGLE ROW, RADIAL, NON-FILLING SLOT, DIMENSION SERIES 10
BEARING, BALL, ANNULAR, SINGLE ROW, RADIAL, NON-FILLING SLOT, DIMENSION SERIES 19
Bearing, Ball, Single Row, Radial, Non-Filling Slot, Dimension Series 02
BLADE, WINDSHIELD WIPER, HEAVY DUTY (CLASS B)
BLADE, WINDSHIELD WIPER, LIGHT DUTY (CLASS A)
Braid, Wire (Copper, Tin-Coated or Silver-Coated, or Nickel Coated, Tubular or Flat)
BRAID, WIRE (COPPER, TIN-COATED, SILVER-COATED, OR NICKEL COATED, TUBULAR OR FLAT)
CABLE, COMMUNICATIONS, SPECIAL PURPOSE
CABLE, INSTRUMENTATION AND COMMUNICATION, ELECTRONIC
CABLE, POWER AND WELDING, SPECIAL PURPOSE
CABLE, SPECIALTY COMMUNICATIONS
CABLE, WELDING, SPECIAL PURPOSE
CAN, FUEL, MILITARY: 20-LITER CAPACITY
CLEANER, PRESSURE, HOT-WATER, SKID-MOUNTED
CLOTH, BUNTING, COTTON, MERCERIZED
Commercial Item Description Generator, Function (0.1 HZ to 4 MHZ)
COMPRESSOR, AIR, DIESEL-ENGINE-DRIVEN , PORTABLE, WHEEL-MOUNTED
CONTAINERS, FLUID, FOR PAINT SPRAY EQUIPMENT
COUPLING ASSEMBLY, HOSE (GARDEN AND WATER), COMPRESSION FERRULE, CRIMP OR HOSE CLAMP, TYPE II, STYLE 6
COUPLING ASSEMBLY, HOSE (GARDEN AND WATER), EXPANSION SHANK, TYPE II, STYLE 5
COUPLING ASSEMBLY, HOSE (GARDEN, WATER, AND WATER SUCTION), COMPRESSION FERRULE
COUPLING ASSEMBLY, HOSE (GARDEN, WATER, AND WATER SUCTION), EXPANSION SHANK
COUPLING ASSEMBLY, HOSE (GARDEN, WATER, AND WATER SUCTION), LONG HANDLE SWIVEL
COUPLING ASSEMBLY, HOSE (GARDEN, WATER, AND WATER SUCTION), LONG SHANK WITH OCTAGON OR HEX SWIVEL, TYPE I, STYLE 3
COUPLING ASSEMBLY, HOSE (GARDEN, WATER, AND WATER SUCTION), LONG SHANK WITH OCTAGON OR HEX SWIVEL
COUPLING ASSEMBLY, HOSE (GARDEN, WATER, AND WATER SUCTION), LONG SHANK WITH PIN LUG SWIVEL
COUPLING ASSEMBLY, HOSE (GARDEN, WATER, AND WATER SUCTION), PIN LUG SWIVEL
COUPLING ASSEMBLY, HOSE (GARDEN, WATER, AND WATER SUCTION), ROCKER LUG SWIVEL
COUPLING ASSEMBLY, HOSE (GARDEN, WATER, AND WATER SUCTION), SHORT SHANK WITH OCTAGON OR HEX SWIVEL, TYPE I, STYLE 1
COUPLING ASSEMBLY, HOSE (GARDEN, WATER, AND WATER SUCTION), SHORT SHANK WITH OCTAGON OR HEX SWIVEL
COUPLING ASSEMBLY, HOSE (GARDEN, WATER, AND WATER SUCTION), SHORT SHANK WITH PIN LUG SWIVEL
COUPLING ASSEMBLY, HOSE (GARDEN, WATER, AND WATER SUCTION)
COUPLING ASSEMBLY, HOSE (WATER AND WATER SUCTION), EXPANSION RING, PIN LUG SWIVEL, TYPE III, STYLE 8
COUPLING ASSEMBLY, HOSE (WATER AND WATER SUCTION), LONG HANDLE SWIVEL, TYPE III, STYLE 9
COUPLING ASSEMBLY, HOSE (WATER AND WATER SUCTION), LONG SHANK WITH PIN LUG SWIVEL, STYLE 4, TYPE I
COUPLING ASSEMBLY, HOSE (WATER AND WATER SUCTION), ROCKER LUG SWIVEL, TYPE III, STYLE 7
Coupling Assembly, Hose (Water and Water Suction), Short Shank with Pin Lug Swivel, Type 1, Style 2
COUPLING ASSEMBLY, HOSE (WATER AND WATER SUCTION), SHORT SHANK WITH PIN LUG SWIVEL, TYPE I, STYLE 2
DETECTOR, SMOKE, ALARM AND LINE CARRIER TRANSMITTER, AC POWERED, PHOTOELECTRIC, WITH REMOTE RECEIVER/ALARM
DRY CLEANING AND DEGREASING SOLVENT, PD680
FUEL OXIDATION TESTER, ASTM D3241
GAGE, COMPARATOR, ELECTRIC
GAGES, MECHANICAL, TIRE PRESSURE, SELF CONTAINED AND INFLATOR GAGE, PNEUMATIC TIRE
GAGES, TIRE PRESSURE, SELF CONTAINED AND INFLATOR GAGE, PNEUMATIC TIRE
GENERATOR, FUNCTION (0.1 HZ TO 4 MHZ)
GENERATOR, FUNCTION (0.1HZ to 4MHZ)
GROUT MATERIAL, RAPID SETTING
HOLDER, ELECTRIAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WEDGE MOUNTING BODY, WITH EJECTION ACTION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, FOR COLD PLATE APPLICATIONS, GENERAL REQUIREMENTS FOR
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE .225 X .260 INCH BODY SIZE, WEDGE MOUNTING BODY, WITH VISUAL LOCK AND SCREW RETENTION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE .260 X .260 INCH BODY SIZE, WITH VISUAL LOCK INDICATION AND SCREW RETENTION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE .500 X .450 INCH BODY SIZE, WEDGE MOUNTING BODY, WITH VISUAL LOCK INDICATION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE .500 X .450 INCH BODY SIZE, WITH VISUAL LOCK INDICATION AND SCREW RETENTION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE .500 X .450 INCH BODY SIZE, WITH VISUAL LOCK INDICATION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE 225 X .260 INCH BODY SIZE, WITH VISUAL LOCK AND SCREW RETENTION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .220 X .220 INCH BODY SIZE, WEDGE MOUNTING BODY, WITH SCREW RETENTION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .220 X .220 INCH BODY SIZE, WEDGE MOUNTING BODY, WITH VISUAL INDICATION AND SCREW RETENTION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .220 X .220 INCH BODY SIZE, WEDGE MOUNTING BODY, WITH VISUAL LOCK INDICATION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .220 X .220 INCH BODY SIZE, WEDGE MOUNTING BODY
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .220 X .220 INCH BODY SIZE, WITH SCREW RETENTION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .220 X .220 INCH BODY SIZE, WITH VISUAL INDICATION AND SCREW RETENTION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .220 X .220 INCH BODY SIZE, WITH VISUAL LOCK INDICATION AND SCREW RETENTION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .220 X .220 INCH BODY SIZE, WITH VISUAL LOCK INDICATION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .220 X .220 INCH BODY SIZE
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WEDGE MOUNTING BODY, WITH EJECTION ACTION AND VISUAL LOCK INDICATION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WEDGE MOUNTING BODY, WITH EJECTION ACTION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WEDGE MOUNTING BODY, WITH SCREW RETENTION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WEDGE MOUNTING BODY
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WITH EJECTION ACTION AND VISUAL LOCK INDICATION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WITH EJECTION ACTION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WITH SCREW RETENTION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .240 X .180 INCH BODY SIZE, WEDGE MOUNTING BODY, WITH SCREW RETENTION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .240 X .180 INCH BODY SIZE, WEDGE MOUNTING BODY
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .240 X .180 INCH BODY SIZE, WITH SCREW RETENTION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .240 X .180 INCH BODY SIZE
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .260 X .260 INCH BODY SIZE, WEDGE MOUNTING BODY, WITH SCREW RETENTION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .260 X .260 INCH BODY SIZE, WEDGE MOUNTING BODY, WITH VISUAL LOCK INDICATION AND SCREW RETENTION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .260 X .260 INCH BODY SIZE, WEDGE MOUNTING BODY, WITH VISUAL LOCK INDICATION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .260 X .260 INCH BODY SIZE, WEDGE MOUNTING BODY
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .260 X .260 INCH BODY SIZE, WITH SCREW RETENTION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .260 X .260 INCH BODY SIZE
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .375 X .375 INCH BODY SIZE, WEDGE MOUNTING BODY, WITH SCREW RETENTION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .375 X .375 INCH BODY SIZE, WEDGE MOUNTING BODY, WITH VISUAL LOCK INDICATION AND SCREW RETENTION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .375 X .375 INCH BODY SIZE, WEDGE MOUNTING BODY, WITH VISUAL LOCK INDICATION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .375 X .375 INCH BODY SIZE, WEDGE MOUNTING BODY
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .375 X .375 INCH BODY SIZE, WITH SCREW RETENTION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .375 X .375 INCH BODY SIZE, WITH VISUAL LOCK INDICATION AND SCREW RETENTION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .375 X .375 INCH BODY SIZE, WITH VISUAL LOCK INDICATION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .375 X .375 INCH BODY SIZE
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .500 X .450 INCH BODY SIZE, WEDGE MOUNTING BODY, WITH SCREW RETENTION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .500 X .450 INCH BODY SIZE, WEDGE MOUNTING BODY, WITH VISUAL LOCK INDICATION AND SCREW RETENTION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .500 X .450 INCH BODY SIZE, WEDGE MOUNTING BODY
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .500 X .450 INCH BODY SIZE, WITH SCREW RETENTION
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .500 X .450 INCH BODY SIZE
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, GENERAL REQUIREMENTS FOR
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, .250 X .260 INCH BODY SIZE, SHAFT MOUNTING BODY, SCREW ACTUATED
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, .250 X .260 INCH BODY SIZE, SHAFT MOUNTING BODY, WITH VISUAL LOCK INDICATION, SCREW ACTUATED
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WEDGE BODY MOUNTING, WITH LEVER ACTION LOCKING
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WITH EJECTION ACTION AND VISUAL LOCK INDICATION
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WITH EJECTION ACTION
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WITH LEVER ACTION LOCKING
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WITH VISUAL LOCK INDICATION
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .240 X .180 INCH BODY SIZE, WITH SCREW RETENTION
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .260 X .260 INCH BODY SIZE, WITH SCREW RETENTION
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .260 X .260 INCH BODY SIZE, WITH VISUAL LOCK INDICATION AND SCREW RETENTION
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .260 X .260 INCH BODY SIZE, WITH VISUAL LOCK INDICATION
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .260 X .260 INCH BODY SIZE
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .500 X .450 INCH BODY SIZE, WITH SCREW RETENTION
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .500 X .450 INCH BODY SIZE, WITH VISUAL LOCK INDICATION AND SCREW RETENTION
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .500 X .450 INCH BODY SIZE, WITH VISUAL LOCK INDICATION
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .500 X .450 INCH BODY SIZE
HOSE AND HOSE ASSEMBLIES, NONMETALLIC SPRAY
HOSE AND HOSE ASSEMBLIES, RUBBER (YARN OR FABRIC REINFORCED) WATER SERVICE
HOSE ASSEMBLIES, GARDEN, WATER, AND WATER SUCTION, EXPANSION SHANK, COMPRESSION FERRULE, OR HOSE CLAMP
HOSE ASSEMBLIES, GARDEN, WATER, AND WATER SUCTION, RIBBED SHANK (SHORT OR LONG), WITH PIN LUG SWIVEL
HOSE ASSEMBLIES, GARDEN, WATER, AND WATER SUCTION, RIBBED SHANK (SHORT OR LONG), WITH PIN OR HEX LUG SWIVEL
HOSE ASSEMBLY, GARDEN, WATER, AND WATER SUCTION, EXPANSION RING, PIN LUG SWIVEL TYPE COUPLER
HOSE ASSEMBLY, GARDEN, WATER, AND WATER SUCTION, HEX, SHANK (SHORT OR LONG) TYPE COUPLER
HOSE ASSEMBLY, GARDEN, WATER, AND WATER SUCTION, HEX, SHANK TYPE COUPLER
HOSE ASSEMBLY, GARDEN, WATER, AND WATER SUCTION, LONG HANDLE SWIVEL TYPE COUPLER
HOSE ASSEMBLY, GARDEN, WATER, AND WATER SUCTION, PIN LUG SWIVEL TYPE COUPLER
HOSE ASSEMBLY, GARDEN, WATER, AND WATER SUCTION, ROCKER LUG SWIVEL TYPE COUPLER
HOSE ASSEMBLY, GARDEN, WATER, AND WATER SUCTION, SHANK TYPE COUPLER AND ADAPTER WITH INTERLOCKING CLAMPS
HOSE, RUBBER, AND HOSE ASSEMBLIES, RUBBER, SMOOTH BORE, WATER SUCTION AND DISCHARGE
HOSE, RUBBER, AND HOSE ASSEMBLIES, RUBBER: PNEUMATIC (YARN OR FABRIC REINFORCED)
LIGHT UNIT, PORTABLE, (HAZARDOUS LOCATION USE, FOR INSIDE PAINT SPRAY BOOTH)
LIGHT, EXTENSION- (PORTABLE, FLUORESCENT, HAZARDOUS LOCATION USE)
Light, Extension-(Portable, Fluorescent, Hazardous Location Use)
LIMESTONE, PULVERIZED
NECKERCHIEF (ACETATE BLACK)
PAN ROASTING, AND SHEET PAN: ALUMINUM, WITH NO-STICK COATED FINISH
PIPE FITTINGS: BUSHINGS, LOCKNUTS, AND PLUGS; IRON, STEEL, AND ALUMINUM; (THREADED); 125 - 150 POUNDS
Post, Binding, Electrical (Insulated)
POST, BINDING, ELECTRICAL, SCREW-TYPE (UNINSULATED)
RESCUE AND SALVAGING KIT, HYDRAULIC
RUBBER, SILICONE
SHIM, SOLID, ROUND
SOCKS, EXTREME COLD WEATHER
SODIUM CARBONATE, ANHYDROUS, TECHNICAL
TAGS, SHIPPING AND STOCK
TEST SET, FUEL CONTROL SYSTEM - AC/DC QUANTITY
Test Set, Fuel Control System- AC/DC Quantity
TEST SET, RADIO FREQUENCY POWER (50 MHZ TO 40 GHZ)
TEST STAND, AIRCRAFT GENERATOR CONSTANT SPEED DRIVE (CSD) UNITS
TEST STAND, AIRCRAFT GENERATOR UNITS
TESTER, FLASH POINT ASTM D93 METHOD A AND B
Tester, Flash Point Electric and Gas Ignition ASTM D93 Method A and B
TESTER, FLASH POINT, ELECTRIC AND GAS IGNITION ASTM D93 METHOD A and B
TESTING KIT, PETROLEUM, FUEL SYSTEM ICING INHIBITOR
TOILET TISSUE, INSTITUTIONAL
TOW BAR, AIRCRAFT TOWING, KC-10 AIRCRAFT
TOW BAR, FOR AIRCRAFT TOWING (KC-10 AIRCRAFT)
TUBE, SPIRAL WRAP, POLYETHYLENE, POLYTETRAFLUOROETHYL ENE AND POLYAMIDE
Unions, Brass or Bronze, Threaded Pipe Connections and Solder- Joint Tube Connections
UNIONS, BRASS OR BRONZE, THREADED PIPE CONNECTIONS AND SOLDER-JOINT TUBE CONNECTIONS

<< Prev Next >>