Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1200
1250
1300
1350
1400
1450
1470
1480
1490
1500
1510
1520
1526
1527
1528
1529
1530
1531
1532
1533
1534
1535
1536
1537
1538
1540
1550
1560
1570
1580
1590
1600
1620
| Product Name | Notes |
|---|---|
| "TV" CERTIFICATION MARK REQUIRED CODE BOOKS - ASME TRANSPORT TANKSPRESSURE RELIEF VALVES CERTIFICATION & ACCREDITATION PACKAGE - INCLUDES ASME BPVC-IIA, BPVC-IIB, BPVC-IIC, BPVC-IID, BPVC-IX, BPVC-XII, BPVC-XIII, ASME PTC 25, AND... | |
| "U3" CERTIFICATION MARK REQUIRED CODE BOOKS - ASME HIGH PRESSURE VESSELS (DIVISION 3) CERTIFICATION & ACCREDITATION PACKAGE - INCLUDES ASME BPVC-IIA, BPVC-IIB, BPVC-IIC, BPVC-IID, BPVC-V, ASME BPVC-VIII-3, ASME BPVC-IX, AND... | |
| 2014 AFS Transactions, Vol. 122 | |
| 48-Volt Developments | |
| Accelerated Testing of Industrial Protective Coatings | |
| Advances in Electric Propulsion | |
| AFS Transactions 2015 Volume 123 CD | |
| AFS Transactions 2015 Volume 123 | |
| AFS Transactions 2016 Volume 124 CD | |
| AFS Transactions 2016 Volume 124 | |
| AFS Transactions 2017 Volume 125 CD | |
| AFS Transactions 2017 Volume 125 | |
| AFS Transactions 2018 Volume 126 CD | |
| AFS Transactions 2019 | |
| AFS Transactions 2020 | |
| ALCOHOL, DEHYDRATED, ANALYZED REAGENT | |
| Ambient-Curing Fluoropolymer Finish Coats Applied to Metal Substrates | |
| AMMONIA, AROMATIC INHALENTS | |
| ANTIPYRINE AND ETHYL AMINOBENZOATE SOLUTION (EAR DROPS) | |
| ARRANGEMENTS IN SWITCHING EQUIPMENT TO MINIMIZE THE EFFECTS OF FALSE CALLING SIGNALS | |
| Automatic Called Telex Answerback Check - Telegraph Switching Interworking Between New Information Services and Telex | |
| AUTOMATIC CALLED TELEX ANSWERBACK CHECK | |
| Builder Tips: Storage and Handling of APA Trademarked Panels | |
| CCTV to Access Control Standard - Message Set for System Integration | |
| CERTIFICATION DESIGNATOR "U2" - ASME PRESSURE VESSELS (DIVISION 2)CERTIFICATION & ACCREDITATION PACKAGE - INCLUDES ASME BPVC-II A, ASME BPVC-II B, ASME BPVC-II C, ASME BPVC-II D, ASME BPVC-V, ASME BPVC-VIII-2,... | |
| CHANGED ADDRESS INTERCEPTION AND CALL REDIRECTION IN THE TELEX SERVICE | |
| Chemical Stripping of Organic Coatings from Steel Structures | |
| CLAMP TYPE HOLDER | |
| Conducting Ambient Air, Soil, and Water Sampling During Surface Preparation and Paint Disturbance Activities | |
| DEFINITIONS OF ESSENTIAL TECHNICAL TERMS RELATING TO TELEGRAPH SWITCHING AND SIGNALLING | |
| Detailed Requirements to Be Met in Interfacing the International Telex Network with Maritime Satellite Systems - Telegraph Switching Radiotelex Interworking (Study Group IX) 13 pp | |
| DETAILED REQUIREMENTS TO BE MET IN INTERFACING THE INTERNATIONAL TELEX NETWORK WITH MARITIME SATELLITE SYSTEMS | |
| DIAMOND HOLDER WITH STRAIGHT SHANK | |
| DIAMOND HOLDER WITH TAPERED SHANK | |
| DRESSER | |
| Equipment of an International Telex Position - Telegraph Switching General (Study Group IX) 3 pp | |
| EQUIPMENT OF AN INTERNATIONAL TELEX POSITION | |
| Estimating Costs for Protective Coatings Projects | |
| EXCHANGE OF INFORMATION REGARDING SIGNALS DESTINED TO BE USED OVER INTERNATIONAL CIRCUITS CONCERNED WITH SWITCHED TELEPRINTER NETWORKS | |
| EXTRACTION OF TELEX SELECTION INFORMATION FROM A CALLING TELEX ANSWERBACK | |
| FEDERAL SPECIFICATION FOR WHITE-LEAD, BASIC-CARBONATE, DRY, PASTE-IN-OIL AND SEMIPASTE CONTAINING VOLATILE THINNER | |
| Field Methods for Retrieval and Analysis of Soluble Salts on Substrates | |
| FOLLOW-ON CALLS | |
| Fundamentals de Ciencia de Polimeros: Un Texto Introductorio | |
| GENERAL REQUIREMENTS FOR GRINDING WHEELS | |
| General Requirements to Be Met in Interfacing the International Telex Network with the Fully Automated Maritime VHF/UHF Radio System - Telegraph Switching Radiotelex Interworking (Study Group IX) 8 pp | |
| GENERAL REQUIREMENTS TO BE MET IN INTERFACING THE INTERNATIONAL TELEX NETWORK WITH THE FULLY AUTOMATED MARITIME VHF/UHF RADIO SYSTEM | |
| GENERAL REQUIREMENTS TO BE MET IN INTERFACING THE INTERNATIONAL TELEX NETWORK WITH THE MARITIME \x93DIRECT PRINTING\x94 SYSTEM | |
| GENERAL REQUIREMENTS TO BE MET IN INTERFACING THE INTERNATIONAL TELEX NETWORK WITH THE MARITIME SATELLITE SYSTEMS | |
| GUIDE FOR GEOMETRIC DESIGN OF TRANSIT FACILITIES ON HIGHWAYS AND STREETS | |
| History of the Vertical Interval Color Reference Signal (VIR) | |
| HYPOTHETICAL REFERENCE CONNECTIONS FOR TELEX AND GENTEX NETWORKS | |
| Impacting Rapid Hydrogen Fuel Cell Electric Vehicle (FCEV) Commercialization | |
| IMPREGNATED DRESSER WITH CONSTANT TAPERED SHANK | |
| IMPREGNATED DRESSER WITH PARALLEL SHANK | |
| Informational Report and Technology Update - Design, Installation, and Maintenance of Coating Systems for Concrete Used in Secondary Containment | |
| Inspection of Fluorescent Coating Systems | |
| International Telex Service - General Technical Requirements for Interworking - Telegraph Switching - International Telex Service (Study Group IX) 20 pp | |
| International Telex Service - Interworking with the INMARSAT C System Using One-Stage Selection - Series U: Telegraph Switching the International Telex Service | |
| International Telex Service - Technical Requirements for a Status Enquiry Function in an Interworking Scenario - Telegraph Switching - International Telex Service (Study Group IX) 9 pp | |
| INTERNATIONAL TELEX STORE AND FORWARD \x96 INTERCONNECTION OF TELEX STORE AND FORWARD UNITS | |
| International Telex Store and Forward Access from a Telex Subscriber - Telegraph Switching Telex Store and Foreward (Study Group IX) 19 pp | |
| INTERNATIONAL TELEX STORE AND FORWARD ACCESS FROM A TELEX SUBSCRIBER | |
| International Telex Store-and-Forward - Delivery to a Telex Subscriber - Series U: Telegraph Switching Telex Store and Foreward | |
| International telex store-and-forward - Delivery to a telex subscriber | |
| Interruption of Automatic Transmission and Flow Control in the International Telex Service - Telegraph Switching Particular Signalling Facilities - (Study Group IX) 5 pp | |
| INTERRUPTION OF AUTOMATIC TRANSMISSION AND FLOW CONTROL IN THE INTERNATIONAL TELEX SERVICE | |
| Interworking between the International Telex Service and the Public Interpersonal Messaging Service - Telegraph Switching International Telex Service | |
| INTERWORKING BETWEEN THE INTERNATIONAL TELEX SERVICE AND THE PUBLIC INTERPERSONAL MESSAGING SERVICE | |
| Interworking between the Teletex Service and the International Telex Service - Telegraph Switching International Telex Service | |
| INTERWORKING BETWEEN THE TELETEX SERVICE AND THE INTERNATIONAL TELEX SERVICE | |
| Interworking Rules for International Signalling Systems According to Recommendations U.1, U.11 and U.12 - Telegraph Switching Specific Signalling Schemes and Interworking between Signalling Systems (Study Group IX) 11 pp | |
| INTERWORKING RULES FOR INTERNATIONAL SIGNALLING SYSTEMS ACCORDING TO RECOMMENDATIONS U.1, U.ll AND U.12 | |
| Intex and similar services - Network requirements to effect interworking between terminals operating at different speeds | |
| Intex and Similar Services - Network Rquirements to Effect Interworking between Terminals Operating at Different Speeds - Series U: Telegraph Switching; Intex Service | |
| Intex Service Network Requirements to Effect Interworking with the International Telex Service - Telegraph Switching International Telex Service (Study Group IX) 7 pp | |
| INTEX SERVICE NETWORK REQUIREMENTS TO EFFECT INTERWORKING WITH THE INTERNATIONAL TELEX SERVICE | |
| LOOSE DIAMONDS | |
| MULTI-ADDRESS CALLS IN REAL TIME FOR BROADCAST PURPOSES IN THE INTERNATIONAL TELEX SERVICE | |
| Numbering Schemes for Automatic Switching Networks | |
| OPERATOR RECALL ON A TELEX CALL SET UP ON A RADIOTELEGRAPH CIRCUIT | |
| Overcoating | |
| PAINT, ALKYD TYPE, FORMULA NUMBER 84 | |
| PAINT, EXTERIOR, GREEN, READY-MIXED | |
| PAINT, LATEX BASE, FOR EXTERIOR SURFACES (WHITE AND TINTS) | |
| PAINT, OIL, ALKYD, READY MIXED EXTERIOR, MEDIUM SHADES | |
| PAINT, RED-LEAD-BASE, READY-MIXED | |
| PAINT, RUBBER-BASE, FOR INTERIOR USE (CONCRETE AND MASONRY FLOORS) | |
| PAINT, RUBBER: FOR SWIMMING POOLS AND OTHER CONCRETE AND MASONRY SURFACES | |
| PAINT, TRAFFIC AND AIRFIELD, SOLVENT BASE | |
| PAINT: STENCIL, FLAT | |
| PAINT: TRAFFIC, PREMIXED, REFLECTORIZED | |
| Petroleum related manned underwater operations inshore | |
| Plywood Design Specification, Supplement #3 | |
| Plywood Design Specification, Supplement #4 | |
| PREVENTION OF CONNECTION TO FAULTY STATIONS AND/OR STATION LINES IN THE GENTEX SERVICE | |
| PREVENTION OF FRAUDULENT TRANSIT TRAFFIC IN THE FULLY AUTOMATIC INTERNATIONAL TELEX SERVICE | |
| PRIMER COATING AND SURFACER: SYNTHETIC, TINTS AND WHITE (FOR METAL AND WOOD SURFACES) | |
| PRIMER COATING, ALKYD, CORROSION-INHIBITING , LEAD AND CHROMATE FREE, VOC-COMPLIANT | |
| PRIMER COATING, ALKYD, WOOD AND FERROUS METAL | |
| PRIMER COATING, LATEX BASE, INTERIOR, WHITE (FOR GYPSUM WALLBOARD) | |
| PRIMER COATING, LATEX BASE, INTERIOR, WHITE (FOR GYPSUM WALLBOARD, OR PLASTER) | |
| PRIMER COATING, ZINC DUST-ZINC OXIDE (FOR GALVANIZED SURFACES) | |
| PRIMER COATING, ZINC YELLOW,(FOR ZINC CHROMATE) FOR ALUMINUM SURFACES | |
| PRIMER SURFACER, SANDING, LACQUER AND ENAMEL TYPE | |
| PRIMER, COATING, SHELLAC-PIGMENTED, (WHITE) LUSTERLESS | |
| PRIMER, PAINT, ZINC-MOLYBDATE, ALKYD TYPE | |
| Procedures for Applying Thick Film Coatings and Surfacings Over Concrete Floors | |
| PUTTY AND ELASTIC-COMPOUND, (FOR) METAL SASH GLAZING | |
| PUTTY; PURE-LINSEED-OIL, (FOR) WOOD-SASH-GLAZING) | |
| RADIOACTIVE-LUMINOUS -COMPOUND AND ADHESIVES | |
| Reactions by Automatic Terminals Connected to the Telex Network in the Event of Ineffective Call Attempts or Signalling Incidents - Telegraph Switching - Particular Signalling Facilities (Study Group IX) 7... | |
| REACTIONS BY AUTOMATIC TERMINALS CONNECTED TO THE TELEX NETWORK IN THE EVENT OF INEFFECTIVE CALL ATTEMPTS OR SIGNALLING INCIDENTS | |
| Recommended Practice for Use of a Vertical Interval Reference (VIR) Signal | |
| RED LEAD, DRY AND PASTE IN FOIL | |
| REMOVER, PAINT (ALKALI-ORGANIC-SOLV ENT TYPE) | |
| REMOVER, PAINT (ALKALI-TYPE FOR HOT APPLICATION) | |
| REMOVER, PAINT AND LACQUER, SOLVENT TYPE | |
| REMOVER, PAINT, NO HAZARDOUS AIR POLLUTANTS (HAPS) | |
| REMOVER; PAINT (ORGANIC SOLVENT TYPE) | |
| REQUIREMENTS FOR TELEX AND GENTEX OPERATION TO BE MET BY CODE - AND SPEED-DEPENDENT TDM SYSTEMS CONFORMING TO RECOMMENDATION R.101 | |
| REQUIREMENTS FOR TELEX AND GENTEX OPERATION TO BE MET BY SYNCHRONOUS MULTIPLEX EQUIPMENT DESCRIBED IN RECOMMENDATION R.44 | |
| REQUIREMENTS TO BE MET BY REGENERATIVE REPEATERS IN INTERNATIONAL CONNECTIONS | |
| RESIN, ALKYD; SOLUTIONS | |
| RESINS, PHENOL-FORMALDEHYDE (PARA-PHENYL AND PARA-BUTYL) | |
| Response to the Not-Ready Condition of the Telex Terminal - Telegraph Switching - Particular Signalling Facilities (Study Group IX) 6 pp | |
| RESPONSE TO THE NOT-READY CONDITION OF THE TELEX TERMINAL | |
| SEALER, FLOOR: LACQUER-TYPE | |
| SEALER, SURFACE RENEWER FOR WOOD AND SEALER FOR CONCRETE | |
| SEALER, SURFACE, FLOOR, WATER EMULSION | |
| SEALER, SURFACE, VARNISH TYPE, FLOOR WOOD AND CORK | |
| SEALER, SURFACE: PIGMENTED OIL, FOR PLASTER AND WALLBOARD | |
| SEALERS, SANDING, LACQUER-TYPE (FOR WOOD FURNITURE) | |
| SEALING COMPOUND, SYNTHETIC-RUBBER BASE, SINGLE COMPONENT CHEMICALLY CURING (FOR CALKING, AND GLAZING IN BUILDING CONSTRUCTION) | |
| SEALING COMPOUND-SINGLE COMPONENT, BUTYL RUBBER BASED, SOLVENT RELEASE TYPE (FOR BUILDINGS AND OTHER TYPES OF CONSTRUCTION) | |
| SEALING COMPOUND: ELASTOMERIC TYPE, MULTI-COMPONENT (FOR CAULKING, SEALING, AND GLAZING IN BUILDINGS AND OTHER STRUCTURES) | |
| SEALING COMPOUND: ELASTOMERIC TYPE, SINGLE COMPONENT (FOR CAULKING, SEALING, AND GLAZING IN BUILDINGS AND OTHER STRUCTURES) | |
| SEALING COMPOUND: SILICONE RUBBER BASE (FOR CAULKING, SEALING, AND GLAZING IN BUILDINGS AND OTHER STRUCTURES) | |
| SEALING COMPOUND; PIPE JOINT AND THREAD, LEAD FREE GENERAL PURPOSE | |
| SHELLAC, "DRY" ORANGE AND OTHER LACS | |
| SHELLAC, CUT | |
| SIGNALLING CONDITIONS FOR USE IN THE INTERNATIONAL GENTEX NETWORK | |
| Signalling Conditions to Be Applied in the International Telex Service | |
| Signalling Systems for the Intex Service (Types E and F Signalling) Telegraph Switching - Intex Service (Study Group IX) 30 pp | |
| SIGNALLING SYSTEMS FOR THE INTEX SERVICE (TYPES E AND F SIGNALLING) | |
| SIGNALS INDICATING DELAY IN TRANSMISSION ON CALLS SET UP BY MEANS OF SYNCHRONOUS SYSTEMS WITH AUTOMATIC ERROR CORRECTION BY REPETITION | |
| STAIN (WOOD, NONGRAIN RAISING, SOLVENT-DYE TYPE) | |
| STAIN, OIL; SEMI-TRANSPARENT, WOOD EXTERIOR | |
| STAIN; OIL TYPE, WOOD, INTERIOR | |
| STANDARD TEST FLUIDS, HYDROCARBON | |
| STANDARDIZATION OF DIALS AND DIAL PULSE GENERATORS FOR THE INTERNATIONAL TELEX SERVICE | |
| STORE-AND-RETRIEVE FACILITY FOR THE DELIVERY OF MESSAGES FROM A TERMINAL OF THE INTERNATIONAL TELEX SERVICE TO A DATA TERMINAL EQUIPMENT WHICH CONNECTS TO A PACKET-SWITCHED PUBLIC DATA NETWORK OVER THE... | |
| Surface Tolerant Coatings for Steel | |
| Surviving an OSHA Audit: A Managent Guide | |
| Technical Requirements for Interworking between the International Telex Service and the Videotex Service - Telegraph Switching International Telex Service (Study Group IX) 10 pp | |
| TECHNICAL REQUIREMENTS FOR INTERWORKING BETWEEN THE INTERNATIONAL TELEX SERVICE AND THE VIDEOTEX SERVICE | |
| Technical Requirements to Be Met for the Transfer of Messages between Terminals of the International Telex Service and Group 3 Facsimile Terminals Connected to the PSTN - Telegraph Switching -... | |
| TECHNICAL REQUIREMENTS TO BE MET FOR THE TRANSFER OF MESSAGES BETWEEN TERMINALS OF THE INTERNATIONAL TELEX SERVICE AND GROUP 3 FACSIMILE TERMINALS CONNECTED TO THE PSTN | |
| Technical Requirements to Be Met in Providing the International Telex Service within an Integrated Services Digital Network - Telegraph Switching International Telex Service | |
| TECHNICAL REQUIREMENTS TO BE MET IN PROVIDING THE INTERNATIONAL TELEX SERVICE WITHIN AN INTEGRATED SERVICES DIGITAL NETWORK | |
| Technical Requirements to be Met When Providing Real-Time Bothway Communications between Terminals of the International Telex Service and Data Terminal Equipments on a PSPDN or Via the PSTN - Telegraph... | |
| TECHNICAL REQUIREMENTS TO BE MET WHEN PROVIDING REAL-TIME BOTHWAY COMMUNICATIONS BETWEEN TERMINALS OF THE INTERNATIONAL TELEX SERVICE AND DATA TERMINAL EQUIPMENTS ON A PSPDN OR VIA THE PSTN | |
| Telex and Gentex Signalling on Intercontinental Circuits Used for Intercontinental Automatic Transit Traffic (Type C Signalling) - Telegraph Switching Specific Signalling Schemes and Interworking between Signalling Systems (Study Group IX)... | |
| TELEX AND GENTEX SIGNALLING ON INTERCONTINENTAL CIRCUITS USED FOR INTERCONTINENTAL AUTOMATIC TRANSIT TRAFFIC (TYPE C SIGNALLING) | |
| TELEX AND GENTEX SIGNALLING ON RADIO CHANNELS (SYNCHRONOUS 7-UNIT SYSTEMS AFFORDING ERROR CORRECTION BY AUTOMATIC REPETITION) | |
| TELEX SERVICE SIGNALS FOR TELEX TO TELETEX INTERWORKING | |
| Terminal and Transit Control Signalling System for Telex and Similar Services on International Circuits (Type D Signalling) - Telegraph Switching Specific Signalling Schemes and Interworking Between Signalling Systems (Study Group... | |
| TERMINAL AND TRANSIT CONTROL SIGNALLING SYSTEM FOR TELEX AND SIMILAR SERVICES ON INTERNATIONAL CIRCUITS (TYPE D SIGNALLING) | |
| Textbook of Allergy for the Clinician | |
| Textbook of Assisted Reproductive Techniques: Volume 1: Laboratory Perspectives | |
| Textbook of Assisted Reproductive Techniques: Volume 2: Clinical Perspectives | |
| Textbook of Diabetes and Pregnancy | |
| Textbook of Female Urology and Urogynecology | |
| Textbook of Surgical Oncology | |
| THE INTERNATIONAL TELEX SERVICE - GENERAL TECHNICAL REQUIREMENTS FOR INTERWORKING | |
| The international telex service - Interworking with the INMARSAT C system using one-stage selection | |
| THE INTERNATIONAL TELEX SERVICE - TECHNICAL REQUIREMENTS FOR A STATUS ENQUIRY FUNCTION IN AN INTERWORKING SCENARIO | |
| THINNER, DOPE AND LACQUER (CELLULOSE NITRATE) | |
| THINNER, PAINT, MINERAL SPIRITS, REGULAR AND ODORLESS | |
| THINNER, PURGING | |
| THINNER, SYNTHETIC RESIN ENAMELS | |
| TINTING MEDIUM, CONCENTRATE GENERAL PURPOSE | |
| TOLUENE, TECHNICAL | |
| TOTAL WELDING MANAGEMENT EXPLAINS THE MANAGEMENT PRINCIPLES, STRUCTURE AND DETAILS YOU NEED TO TRANSFORM YOUR WELDING OPERATIONS FROM A COST CENTER INTO A PROFIT CENTER. MARRIAGE OF TECHNOLOGY AND MANAGEMENT... | |
| Toxicity of Welding Fume in Rats | |
| TRICRESYL PHOSPHATE | |
| TUNG OIL, RAW (CHINA WOOD) (FOR USE IN ORGANIC COATING) | |
| Tungsten, Refractory & Hardmetals VIII | |
| Tunnel Lining Design, Guidelines for | |
| TURPENTINE; GUM SPIRITS, STEAM DISTILLED, SULFATE WOOD, AND DESTRUCTIVELY DISTILLED | |
| Twilio Cookbook | |
| UNIFORM AUDIT & ACCOUNTING GUIDE | |
| USE CATEGORY SYSTEM: USER SPECIFICATION FOR TREATED WOOD | |
| Use of Isocyanate-Containin g Paints as Industrial Maintenance Coatings | |
| USE OF RADIOTELEGRAPH CIRCUITS WITH ARQ EQUIPMENT FOR FULLY AUTOMATIC TELEX CALLS CHARGED ON THE BASIS OF ELAPSED TIME | |
| VARNISH, INTERIOR, ALKYD-RESIN | |
| VARNISH, INTERIOR, FLOOR AND TRIM | |
| VARNISH, OIL, RUBBING (FOR METAL AND WOOD FURNITURE) | |
| VARNISH, SPAR, PHENOLIC-RESIN | |
| VARNISH, SPAR, WATER-RESISTING | |
| VARNISH: ASPHALT | |
| WATER-REPELLENT COMPOUND, TEXTILE FINISH | |
| WHITE LEAD, BASIC-CARBONATE, DRY, PASTE-IN-OIL AND SEMIPASTE CONTAINING VOLATILE THINNER | |
| WOOD PRESERVATION: TREATING PRACTICES | |
| WOOD PRESERVATIVE, CHROMATED ZINC CHLORIDE MIXTURE | |
| WOOD PRESERVATIVE, PENTACHOROPHENOL, SOLID | |
| WOOD PRESERVATIVE: ACID COPPER CHROMATE MIXTURE | |
| WOOD PRESERVATIVE: AMMONIACAL COPPER ASENATE MIXTURE | |
| WOOD PRESERVATIVE: CHROMATED COPPER ARSENATE MIXTURE | |
| WOOD PRESERVATIVE: CHROMATED ZINC CHLORIDE MIXTURE | |
| WOOD PRESERVATIVE: CREOSOTE-PETROLEUM SOLUTION | |
| WOOD PRESERVATIVE: FLUOR CHROME ARSENATE PHENOL MIXTURE | |
| WOOD PRESERVATIVE: WATER-REPELLENT | |
| XYLENE (FOR USE IN ORGANIC COATINGS) | |
| ZINC-YELLOW (ZINC CHROMATE), DRY (PAINT-PIGMENT) |
| << Prev | Next >> |