Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
60
70
80
90
100
101
102
103
104
105
106
107
108
109
110
111
112
113
120
130
140
150
160
170
200
250
300
350
400
450
500
1000
1500
1620
| Product Name | Notes |
|---|---|
| A2.1:2007-WC & DC,Welding Symbol Chart (36\x94 x 27\x94) | |
| Addenda to A17.2.1-1993 Inspectors' Manual for Electric Elevators | |
| Addenda to A17.2.2-1994 Inspectors' Manual for Hydraulic Elevators | |
| Addenda to A17.2.3-1994 Inspectors' Manual for Elevators and Moving Walks | |
| Addenda to A17.2.3-1994 Inspectors' Manual for Escalators and Moving Walks | |
| ADDENDA TO A17.3-1990 SAFETY CODE FOR EXISTING ELEVATORS AND ESCALATORS | |
| Addenda to A18.1-1999 Safety Standard for Platform Lifts and Stairway Chairlifts | |
| ADDENDA to ANSI/ASME A 17.3-1986 SAFETY CODE FOR EXiSTING ELEVATORS AND ESCALATORS | |
| ASME ASSESSMENT-BASED COURSE: ESSENTIALS - ASME A17.6 STANDARD FOR ELEVATOR SUSPENSION, COMPENSATION, AND GOVERNOR SYSTEMS - SINGLE-USER LICENSE (COURSE NUMBER: ZABC28) | |
| B\xe9ton : Constituants et ex\xe9cution des travaux/M\xe9thodes d\x92essai et pratiques normalis\xe9es pour le b\xe9ton | |
| B\xe9ton : constituants et ex\xe9cution des travaux/Proc\xe9dure s d\x92essai et pratiques normalis\xe9es pour le b\xe9ton | |
| B\xe9ton pr\xe9fabriqu\xe9 - Constituants et ex\xe9cution des travaux | |
| B\xe9ton pr\xe9fabriqu\xe9 \x97 Constituants et ex\xe9cution des travaux | |
| B\xe9ton pr\xe9fabriqu\xe9 Constituants et ex\xe9cution des travaux | |
| Body Drafting Practice | |
| Calcul des ouvrages en b\xe9ton | |
| Code of Recommended Practice for Reinforced Concrete Design | |
| Collaboration and exchange of information with other organizations | |
| Collaboration with Other International Organizations on Information Technology 1 pp | |
| COLLABORATION WITH OTHER INTERNATIONAL ORGANIZATIONS ON INFORMATION TECHNOLOGY | |
| COLLABORATION WITH OTHER INTERNATIONAL ORGANIZATIONS ON ITU-T-DEFINED TELEMATIC SERVICES | |
| COLLABORATION WITH OTHER INTERNATIONAL ORGANIZATIONS OVER DATA TRANSMISSION | |
| Collaboration with the International Organization for Standardization (ISO) and the International Electrotechnical Commission (IEC) on information technology Amendment 1: Appendix II \x96 Best practices | |
| Collaboration with the International Organization for Standardization (ISO) and the International Electrotechnical Commission (IEC) on Information Technology | |
| Concrete Materials and Methods of Concrete Construction / Methods of Test for Concrete | |
| Concrete roof tiles | |
| CSA Standards on concrete masonry units | |
| Dalles de b\xe9ton pr\xe9fabriqu\xe9es/ Pav\xe9s de b\xe9ton pr\xe9fabriqu\xe9s | |
| Design of Concrete Structures | |
| Drawing Types | |
| DUCTILE IRON FITTINGS 3 IN. THROUGH 24 IN., FOR GAS | |
| Elevator and Escalator Electrical Equipment | |
| Elevator buffers | |
| ERRATA for Safety Code for Elevators and Escalators Includes Requirements for Elevators, Escalators, Dumbwaiters, Moving Walks, Material Lifts, and Dumbwaiters With Automatic Transfer Devices | |
| Escalator and moving walk braking systems | |
| EVACUATION OF PASSENGERS FROM STALLED ELEVATOR CARS | |
| General Conditions of the Contract for Construction, Construction Manager as Adviser Edition | |
| General Conditions of the Contract for Construction; Instruction Sheet A201-87 | |
| General Conditions of the Contract for Construction | |
| General Conditions of the Contract for Furniture, Furnishings and Equipment | |
| General Requirements for Accredited Elevator/Escalator Certification Organizations | |
| Generic procedures for incorporating text between ITU-T and other organizations | |
| GUIDE FOR EMERGENCY EVACUATION OF PASSENGERS FROM ELEVATORS | |
| Guide for Emergency Personnel (Includes Evacuation Procedures and Firefighters\xb4 Service Operating Procedures) | |
| Guide for ITU-T and ISO/IEC JTC 1 Cooperation | |
| Guidelines for Cast Iron | |
| Hardware on Standard Steel Doors (Reinforcement & Application) | |
| INSPECTION OF ELEVATORS Inspectors' Manual | |
| Inspectors' Manual for Electric Elevators | |
| Inspectors' Manual for Escalators and Moving Walks Includes Inspection Procedures for Escalators and Moving Walks | |
| Inspectors' Manual for Hydraulic Elevators Interpretations No. 1 June 1994 - May 1995 | |
| Inspectors' Manual for Hydraulic Elevators | |
| Joint coordination activities: Establishment and working procedures | |
| MAGNETIC PARTICLE EXAMINATION OF STEEL FORGINGS | |
| Method of Test for Uniformity of Coating by the Preece Test (Copper Sulfate Dip) on Zinc or Steel Articles | |
| Methods of Permeability and Core Loss of Flat-Rolled Magnetic Materials using 28 cm Specimen [Replaced by A\t34] | |
| Methods of Test for Local Thickness of Electrodeposited Coatings | |
| Methods of Testing Magnetic Materials | |
| Mortar and Grout for Unit Masonry | |
| Multipurpose 1&2 SIDED TEST PATTERN | |
| Nomenclature: Standard Steel Doors and Frames | |
| Nondestructive Testing Symbols | |
| Normes CSA sur les \xe9l\xe9ments de ma\xe7onnerie en b\xe9ton | |
| Performance-based safety code for elevators and escalators | |
| Pictorial Drawings | |
| Precast Concrete - Materials and Construction/Qualifi cation Code for Architectural and Structural Precast Concrete Products | |
| Precast Concrete - Materials and Construction | |
| Precast Concrete Pavers | |
| Precast concrete paving slabs/ Precast concrete pavers | |
| Precast concrete paving slabs/Precast concrete pavers | |
| Precast Concrete Paving Slabs | |
| Presentation of Contributions Relative to the Study of Questions Assigned to the ITU-T Series A: Organization of the Work of ITU-T | |
| PRESSURE VESSEL PLATES, ALLOY STEEL, MOLYBDENUM | |
| Procedure for Certification of Factory-Built Houses | |
| Procedure for certification of prefabricated buildings, modules, and panels | |
| Procedure for factory certification of buildings | |
| Pump Application Guideline Water Booster Pumping Stations Guidelines for Selection, Application, and Operation | |
| Recommended Erection Instructions for Steel Frames | |
| Recommended Practice for Conducting Plant Corrosion Tests | |
| Recommended Practice for Torsion Tests of Cast Iron | |
| Safety Code for Elevators and Escalators Includes Requirements for Elevators, Escalators, Dumbwaiters, Moving Walks, Material Lifts, and Dumbwaiters With Automatic Transfer Devices | |
| Safety Code for Elevators and Escalators | |
| Safety code for Elevators, Dumbwaiters, Escalators and Moving Walks | |
| Safety Standard for Platform Lifts and Stairway Chairlifts | |
| Simbolos Normalizados para Soldeo, Soldeo Fuerte y Examen No Distructivo | |
| SPECIFICATION FOR ALLOY STEEL FORGINGS FOR GENERAL INDUSTRIAL USE | |
| Specification for Carbon Steel Forgings for Railway Use | |
| Specification for Carbon-Steel and Alloy-Steel Blooms, Billets, and Slabs for Forgings | |
| Specification for Corrosion-Resistant Iron-Chromium and Iron-Chromium-Nickel Alloy Castings for General Application | |
| Specification for Flat-Rolled Carbon Steel Sheets of Structural Quality | |
| Specification for Forged and Rolled, or Rolled Solid Carbon-Steel Wheels for Engine-Truck, Tender, and Passenger Service | |
| Specification for Forged and Rolled, or Rolled Solid Carbon-Steel Wheels for Freight-Car Service | |
| Specification for Forgings, Alloy Steel, for Railway Use | |
| SPECIFICATION FOR HEAT-RESISTING CHROMIUM AND CHROMIUM-NICKEL STAINLESS STEEL PLATE, SHEET, AND STRIP FOR PRESSURE VESSELS | |
| Specification for Heat-Treated Carbon-Steel Bolting Material | |
| SPECIFICATION FOR HIGH-STRENGTH STAINLESS AND CHROMIUM-NICKEL STEEL SHEET AND STRIP | |
| Specification for Hot-Worked High-Carbon Steel Tie Plates | |
| Specification for Iron and Steel Filler Metal (Arc-Welding Electrodes and Gas-Welding Rods) | |
| Specification for Malleable Iron Flanges, Pipe Fittings, and Valve Parts for Railroad, Marine and Other Heavy Duty Service | |
| Specification for Mild Steel Covered Arc-Welding Electrodes | |
| Specification for Mild-to-Medium-Stren gth Carbon-Steel Castings for General Application | |
| Specification for Multiple-Wear Wrought Steel Wheels | |
| SPECIFICATION FOR PRESSURE VESSEL PLATES, ALLOY STEEL, CHROMIUM-MANGANESE-S ILICON | |
| Specification for Rolled Wrought Iron Shapes and Bars | |
| Specification for Seamless Alloy-Steel (4 to 6 Percent Chromium) Still tubes for refinery service | |
| Specification for Seamless Cold-Drawn Alloy-Steel (4 to 6 Percent Chromium) Heat Exchanger and Condenser Tubes | |
| SPECIFICATION FOR SEAMLESS INTERMEDIATE ALLOY-STEEL STILL TUBES FOR REFINERY SERVICE | |
| Specification for Single and Double Refined Wrought Iron Bars | |
| SPECIFICATION FOR SPIRAL-WELDED STEEL OR IRON PIPE | |
| Specification for Uncoated Wrought Iron Sheets | |
| Specification for Zinc-Coated (Galvanized) Wrought Iron Sheets | |
| Specification for Zinc-Coated Steel Wire Strand (Class B and Class C Coatings) | |
| STANDARD FOR DETERMINATION OF DIDECYLDIMETHYL AMMONIUM CHLORIDE IN ACQ SOLUTIONS | |
| STANDARD FOR DETERMINATION OF QUATERNARY AMMONIUM COMPOUNDS IN WOOD BY 2-PHASE TITRATION | |
| Standard for Elevator Suspension, Compensation, and Governor Systems | |
| Standard for wind turbine tower elevators | |
| Standard Form of Agreement Between Owner and Contractor for Integrated Project Delivery | |
| STANDARD METHOD FOR ANALYSIS OF FIRE RETARDANT SOLUTIONS AND WOOD BY TITRATION | |
| STANDARD METHOD FOR CHLOROTHALONIL ASSAY | |
| STANDARD METHOD FOR END-QUENCH TEST FOR HARDENABILITY OF STEEL | |
| STANDARD METHOD FOR MAGNETIC PARTICLE EXAMINATION OF STEEL FORGINGS | |
| STANDARD METHOD FOR SAMPLE PREPARATION FOR DETERMINING PENETRATION OF PRESERVATIVES IN WOOD | |
| STANDARD METHOD FOR THE ANALYSIS OF WOOD AND WOOD TREATING SOLUTIONS BY INDUCTIVELY COUPLED PLASMA EMISSION SPECTROMETRY | |
| STANDARD METHOD FOR THE QUANTITATIVE DETERMINATION OF CREOSOTE IN AWPA P3 CREOSOTE-PETROLEUM OIL SOLUTIONS (CPS) | |
| STANDARD METHOD OF COMPRESSION TESTING OF CAST IRON | |
| STANDARD METHODS FOR ANALYSIS OF WATERBORNE PRESERVATIVES AND FIRE RETARDANT FORMULATIONS | |
| STANDARD PRACTICE FOR LOCATING THE THINNEST SPOT IN A ZINC (GALVANIZED) COATING ON IRON OR STEEL ARTICLES - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD PRACTICE FOR LOCATING THE THINNEST SPOT IN A ZINC (GALVANIZED) COATING ON IRON OR STEEL ARTICLES | |
| STANDARD PRACTICE FOR MAGNETIC PARTICLE EXAMINATION OF STEEL FORGINGS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Practice for Magnetic Particle Examination of Steel Forgings | |
| STANDARD PRACTICES FOR DETECTING SUSCEPTIBILITY TO INTERGRANULAR ATTACK IN AUSTENITIC STAINLESS STEELS - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD PRACTICES FOR DETECTING SUSCEPTIBILITY TO INTERGRANULAR ATTACK IN AUSTENITIC STAINLESS STEELS | |
| Standard Recommended Practices for Detecting Susceptibility to Intergranular Attack in Stainless Steels | |
| Standard Speci?cation for Carbon Steel Track Bolts and Nuts | |
| STANDARD SPECIFICATION ALLOY-STEEL AND STAINLESS STEEL BOLTING MATERIALS FOR HIGH- TEMPERATURE SERVICE | |
| Standard Specification for Alloy Steel Blooms, Billets, and Slabs for Forgings | |
| Standard Specification for Alloy-Steel and Stainless Steel Bolting for High Temperature or High Pressure Service and Other Special Purpose Applications - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR ALLOY-STEEL AND STAINLESS STEEL BOLTING FOR HIGH TEMPERATURE OR HIGH PRESSURE SERVICE AND OTHER SPECIAL PURPOSE APPLICATIONS | |
| STANDARD SPECIFICATION FOR ALLOY-STEEL AND STAINLESS STEEL BOLTING MATERIALS FOR HIGH-TEMPERATURE SERVICE | |
| Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both | |
| STANDARD SPECIFICATION FOR CARBON AND ALLOY STEEL NUTS FOR BOLTS FOR HIGH-PRESSURE AND HIGH- TEMPERATURE SERVICE (AASHTO M292/M292M) | |
| STANDARD SPECIFICATION FOR CARBON AND ALLOY STEEL NUTS FOR BOLTS FOR HIGH-PRESSURE AND HIGH- TEMPERATURE SERVICE | |
| STANDARD SPECIFICATION FOR CARBON AND ALLOY STEEL NUTS FOR BOLTS FOR HIGH-PRESSURE AND HIGH-TEMPERATURE SERVICE | |
| Standard Specification for CARBON AND ALLOY STEEL NUTS FOR BOLTS FOR HIGHPRESSURE AND HIGH-TEMPERATURE SERVICE | |
| Standard Specification for Carbon and Alloy Steel Ring and Disk Forgings | |
| Standard Specification for Carbon Steel Forgings for Pressure Vessel Components - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Carbon Steel Forgings for Pressure Vessel Components | |
| STANDARD SPECIFICATION FOR CARBON STEEL FORGINGS, FOR GENERAL-PURPOSE PIPING - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Carbon Steel Forgings, for General-Purpose Piping | |
| STANDARD SPECIFICATION FOR CARBON STEEL TEE RAILS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Carbon Steel Tee Rails | |
| STANDARD SPECIFICATION FOR CARBON STEEL TRACK BOLTS AND NUTS - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR CARBON STEEL TRACK BOLTS AND NUTS | |
| Standard Specification for Carbon Steel, Alloy Steel, and Stainless Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR CARBON STEEL, ALLOY STEEL, AND STAINLESS STEEL NUTS FOR BOLTS FOR HIGH PRESSURE OR HIGH TEMPERATURE SERVICE, OR BOTH | |
| Standard Specification for carbon, steel blooms, billets, and slabs for forgings | |
| Standard Specification for Chromium and Chromium-Nickel Stainless Steel Plate, Sheet, and Strip for Pressure Vessels and for General Applications - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Chromium and Chromium-Nickel Stainless Steel Plate, Sheet, and Strip for Pressure Vessels and for General Applications | |
| Standard Specification for Chromium-Vanadium Alloy Steel Spring Wire - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR CHROMIUM-VANADIUM ALLOY STEEL SPRING WIRE | |
| Standard Specification for Chromium-Vanadium Alloy Steel Valve Spring Quality Wire - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR CHROMIUM-VANADIUM ALLOY STEEL VALVE SPRING QUALITY WIRE | |
| STANDARD SPECIFICATION FOR COPPER-BRAZED STEEL TUBING - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR COPPER-BRAZED STEEL TUBING | |
| STANDARD SPECIFICATION FOR CORROSION-RESISTING CHROMIUM STEEL-CLAD PLATE, SHEET, AND STRIP (E1-1985) | |
| Standard Specification for CORROSION-RESISTING CHROMIUM-NICKEL STEEL SHEET, STRlP AND PLATE | |
| Standard Specification for Cupola Malleable Iron (Metric) | |
| STANDARD SPECIFICATION FOR CUPOLA MALLEABLE IRON - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR CUPOLA MALLEABLE IRON | |
| STANDARD SPECIFICATION FOR ELECTRIC-RESISTANCE- WELDED CARBON STEEL AND CARBON-MANGANESE STEEL BOILER TUBES | |
| STANDARD SPECIFICATION FOR ELECTRIC-RESISTANCE- WELDED CARBON STEEL BOILER AND SUPERHEATER TUBES FOR HIGH-PRESSURE SERVICE | |
| STANDARD SPECIFICATION FOR ELECTRIC-RESISTANCE- WELDED CARBON STEEL HEAT-EXCHANGER AND CONDENSER TUBES | |
| STANDARD SPECIFICATION FOR ELECTRIC-RESISTANCE- WELDED CARBON-MOLYBDENUM ALLOY-STEEL BOILER AND SUPERHEATER TUBES | |
| Standard Specification for Electric-Resistance- Welded Carbon Steel and Carbon-Manganese Steel Boiler and Superheater Tubes - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Electric-Resistance- Welded Carbon Steel and Carbon-Manganese Steel Boiler and Superheater Tubes | |
| Standard Specification for Electric-Resistance- Welded Carbon Steel Heat-Exchanger and Condenser Tubes - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Electric-Resistance- Welded Carbon Steel Heat-Exchanger and Condenser Tubes | |
| Standard Specification for Electric-Resistance- Welded Ferritic Alloy-Steel Boiler and Superheater Tubes | |
| STANDARD SPECIFICATION FOR ELECTRODEPOSITED COATINGS OF CADMIUM ON STEEL | |
| STANDARD SPECIFICATION FOR FABRICATED DEFORMED STEEL BAR MATS FOR CONCRETE REINFORCEMENT | |
| Standard Specification for Forged or Rolled Alloy and Stainless Steel Pipe Flanges, Forged Fittings, and Valves and Parts for High-Temperature Service - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Forged or Rolled Alloy and Stainless Steel Pipe Flanges, Forged Fittings, and Valves and Parts for High-Temperature Service | |
| STANDARD SPECIFICATION FOR FORGED OR ROLLED ALLOY-STEEL PIPE FLANGES, FORGED FITTINGS, AND VALVES AND PARTS FOR HIGH- TEMPERATURE SERVICE | |
| Standard Specification for FORGED OR ROLLED ALLOY-STEEL PIPEFLANGES, FORGED FITTINGS, AND VALVES AND PARTS FOR HOGH-TEMPERATURE SERVICE | |
| Standard Specification for FORGED OR ROLLED STEEL PIPE FLANGES, FORGED FITTINGS, AND VALVES AND PARTS FOR GENERAL SERVICE | |
| STANDARD SPECIFICATION FOR FORGINGS, CARBON STEEL, FOR GENERAL- PURPOSE PIPING | |
| Standard Specification for FORGINGS, CARBON STEEL, FOR GENERAL-PURPOSE PIPING | |
| STANDARD SPECIFICATION FOR FORGINGS, CARBON STEEL, FOR PRESSURE VESSEL COMPONENTS (E1-1989) | |
| STANDARD SPECIFICATION FOR FORGINGS, CARBON STEEL, FOR PRESSURE VESSEL COMPONENTS | |
| STANDARD SPECIFICATION FOR GENERAL REQUIREMENTS FOR STEEL PLATES FOR PRESSURE VESSELS - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR GENERAL REQUIREMENTS FOR STEEL PLATES FOR PRESSURE VESSELS | |
| Standard Specification for Gray Iron Castings for Pressure-Containing Parts for Temperatures Up to 650 \xb0F [350 \xb0C] - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Gray Iron Castings for Pressure-Containing Parts for Temperatures Up to 650 \xb0F [350 \xb0C] | |
| Standard Specification for Gray Iron Castings for Pressure-Containing Parts for Temperatures Up to 650 Degrees F (350 Degrees C) | |
| STANDARD SPECIFICATION FOR GRAY IRON CASTINGS FOR PRESSURE-CONTAINING PARTS FOR TEMPERATURES UP TO 650 DEGREES F (R 1991) | |
| STANDARD SPECIFICATION FOR HEAT-RESISTING CHROMIUM AND CHROMIUM- NICKEL STAINLESS STEEL PLATE, SHEET, AND STRIP FOR PRESSURE VESSELS | |
| Standard Specification for Heat-Resisting Chromium and Chromium-Nickel Stainless Steel Plate, Sheet, and Strip for Pressure Vessels | |
| STANDARD SPECIFICATION FOR HIGH-STRENGTH LOW-ALLOY STRUCTURAL STEEL (AASHTO NO.: M 161) | |
| Standard Specification for High-Strength Low-Alloy Structural Steel - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for High-Strength Low-Alloy Structural Steel | |
| Standard Specification for Hot-Rolled and Cold-Finished Stainless and Heat Resisting Steel Bars | |
| Standard Specification for MARTENSITIC STAINLESS STEEL AND ALLOY STEEL CASTINGS FOR PRESSURE-CONTAINING PARTS SUITABLE FOR HIGH-TEMPERATURE SERVICE | |
| STANDARD SPECIFICATION FOR NICKEL AND NICKEL- BASE ALLOY-CLAD STEEL PLATE | |
| STANDARD SPECIFICATION FOR NICKEL AND NICKEL-BASE ALLOY-CLAD STEEL PLATE - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR NICKEL AND NICKEL-BASE ALLOY-CLAD STEEL PLATE | |
| Standard Specification for One-Wear Wrought Steel Wheels | |
| Standard Specification for Pearlitic Malleable Iron (Metric) | |
| STANDARD SPECIFICATION FOR PEARLITIC MALLEABLE IRON CASTINGS | |
| Standard Specification for Pearlitic Malleable Iron | |
| STANDARD SPECIFICATION FOR PIPING FITTINGS OF WROUGHT CARBON STEEL AND ALLOY STEEL FOR MODERATE AND ELEVATED TEMPERATURES | |
| Standard Specification for Piping Fittings of Wrought Carbon Steel and Alloy Steel for Moderate and High Temperature Service - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Piping Fittings of Wrought Carbon Steel and Alloy Steel for Moderate and High Temperature Service | |
| STANDARD SPECIFICATION FOR PRESSURE VESSEL PLATES, ALLOY STEEL, MANGANESE-VANADIUM-N ICKEL - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR PRESSURE VESSEL PLATES, ALLOY STEEL, MANGANESE-VANADIUM-N ICKEL | |
| STANDARD SPECIFICATION FOR PRESSURE VESSEL PLATES, ALLOY STEEL, MOLYBDENUM - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Pressure Vessel Plates, Alloy Steel, Molybdenum | |
| STANDARD SPECIFICATION FOR PRESSURE VESSEL PLATES, ALLOY STEEL, NICKEL - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR PRESSURE VESSEL PLATES, ALLOY STEEL, NICKEL | |
| Standard Specification for Seamless and Welded Austenitic and Ferritic/Austenitic Stainless Steel Sanitary Tubing - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Seamless and Welded Austenitic and Ferritic/Austenitic Stainless Steel Sanitary Tubing | |
| STANDARD SPECIFICATION FOR SEAMLESS AND WELDED AUSTENITIC STAINLESS STEEL SANITARY TUBING | |
| Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR SEAMLESS AND WELDED AUSTENITIC STAINLESS STEEL TUBING FOR GENERAL SERVICE | |
| Standard Specification for Seamless and Welded Ferritic and Martensitic Stainless Steel Tubing for General Service - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Seamless and Welded Ferritic and Martensitic Stainless Steel Tubing for General Service | |
| STANDARD SPECIFICATION FOR SEAMLESS AND WELDED FERRITIC STAINLESS STEEL TUBING FOR GENERAL SERVICE | |
| STANDARD SPECIFICATION FOR SEAMLESS AUSTENITIC CHROMIUM-NICKEL STEEL STILL TUBES FOR REFINERY SERVICE | |
| Standard Specification for Seamless Carbon Steel Boiler Tubes for High-Pressure Service - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR SEAMLESS CARBON STEEL BOILER TUBES FOR HIGH-PRESSURE SERVICE | |
| STANDARD SPECIFICATION FOR SEAMLESS CARBON-MOLYBDENUM ALLOY-STEEL BOILER AND SUPERHEATED TUBES | |
| STANDARD SPECIFICATION FOR SEAMLESS CARBON-MOLYBDENUM ALLOY-STEEL BOILER AND SUPERHEATER TUBES - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR SEAMLESS CARBON-MOLYBDENUM ALLOY-STEEL BOILER AND SUPERHEATER TUBES | |
| STANDARD SPECIFICATION FOR SEAMLESS COLD- DRAWN LOW-CARBON STEEL HEAT-EXCHANGER AND CONDENSER TUBES | |
| STANDARD SPECIFICATION FOR SEAMLESS COLD-DRAWN INTERMEDIATE ALLOY- STEEL HEAT-EXCHANGER AND CONDENSER TUBES | |
| Standard Specification For Seamless Cold-drawn Intermediate Alloy-steel Heat-exchanger And Condenser Tubes | |
| STANDARD SPECIFICATION FOR SEAMLESS COLD-DRAWN LOW-CARBON STEEL HEAT- EXCHANGER AND CONDENSER TUBES | |
| Standard Specification for Seamless Cold-Drawn Low-Carbon Steel Heat-Exchanger and Condenser Tubes - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR SEAMLESS COLD-DRAWN LOW-CARBON STEEL HEAT-EXCHANGER AND CONDENSER TUBES | |
| Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR SEAMLESS FERRITIC AND AUSTENITIC ALLOY-STEEL BOILER, SUPERHEATER, AND HEAT-EXCHANGER TUBES | |
| STANDARD SPECIFICATION FOR SEAMLESS INTERMEDIATE ALLOY-STEEL STILL TUBES FOR REFINERY SERVICE | |
| STANDARD SPECIFICATION FOR SEAMLESS LOW-CARBON AND CARBON- MOLYBDENUM STEEL STILL TUBES FOR REFINERY SERVICE | |
| STANDARD SPECIFICATION FOR SEAMLESS LOW-CARBON AND CARBON-MOLYBDENUM STEEL STILL TUBES FOR REFINERY SERVICE | |
| STANDARD SPECIFICATION FOR SEAMLESS MEDIUM- CARBON STEEL BOILER AND SUPERHEATER TUBES | |
| STANDARD SPECIFICATION FOR SEAMLESS MEDIUM-CARBON STEEL BOILER AND SUPERHEATER TUBES - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR SEAMLESS MEDIUM-CARBON STEEL BOILER AND SUPERHEATER TUBES | |
| STANDARD SPECIFICATION FOR STAINLESS AND HEAT- RESISTING CHROMIUM STEEL PLATE, SHEET, AND STRIP | |
| STANDARD SPECIFICATION FOR STAINLESS AND HEAT- RESISTING CHROMIUM- NICKEL STEEL PLATE, SHEET, AND STRIP | |
| STANDARD SPECIFICATION FOR STAINLESS AND HEAT-RESISTING STEEL BARS AND SHAPES | |
| STANDARD SPECIFICATION FOR STAINLESS CHROMIUM STEEL-CLAD PLATE - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR STAINLESS CHROMIUM STEEL-CLAD PLATE | |
| STANDARD SPECIFICATION FOR STAINLESS CHROMIUM- NICKEL STEEL-CLAD PLATE, SHEET, AND STRIP (E1-1985) (E2-1986) | |
| STANDARD SPECIFICATION FOR STAINLESS CHROMIUM-NICKEL STEEL-CLAD PLATE - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR STAINLESS CHROMIUM-NICKEL STEEL-CLAD PLATE | |
| Standard Specification for Stainless Heat-Resisting Steel Bars, and Shapes | |
| Standard Specification for Stainless Steel Bars and Shapes - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Stainless Steel Bars and Shapes | |
| STANDARD SPECIFICATION FOR STEEL CASTINGS, CARBON, SUITABLE FOR FUSION WELDING, FOR HIGH TEMPERATURE SERVICE (E1-1988) | |
| STANDARD SPECIFICATION FOR STEEL CASTINGS, CARBON, SUITABLE FOR FUSION WELDING, FOR HIGH TEMPERATURE SERVICE | |
| STANDARD SPECIFICATION FOR STEEL CASTINGS, CARBON, SUITABLE FOR FUSION WELDING, FOR HIGH-TEMPERATURE SERVICE - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR STEEL CASTINGS, CARBON, SUITABLE FOR FUSION WELDING, FOR HIGH-TEMPERATURE SERVICE | |
| Standard Specification for Steel Castings, Martensitic Stainless and Alloy, for Pressure-Containing Parts, Suitable for High-Temperature Service - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR STEEL CASTINGS, MARTENSITIC STAINLESS AND ALLOY, FOR PRESSURE-CONTAINING PARTS, SUITABLE FOR HIGH-TEMPERATURE SERVICE | |
| STANDARD SPECIFICATION FOR STEEL WELDED WIRE FABRIC, PLAIN, FOR CONCRETE REINFORCEMENT (AASHTO M55) | |
| Standard Specification for Steel Welded Wire Reinforcement, Plain, for Concrete | |
| STANDARD SPECIFICATION FOR STEEL WIRE, CARBON VALVE SPRING QUALITY - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Steel Wire, Carbon Valve Spring Quality | |
| STANDARD SPECIFICATION FOR STEEL WIRE, COLD- DRAWN FOR MECHANICAL SPRINGS | |
| Standard Specification for Steel Wire, Cold-Drawn for Mechanical Springs - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR STEEL WIRE, COLD-DRAWN FOR MECHANICAL SPRINGS | |
| Standard Specification for Steel Wire, Music Spring Quality - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR STEEL WIRE, MUSIC SPRING QUALITY | |
| STANDARD SPECIFICATION FOR STEEL WIRE, OIL- TEMPERED CARBON VALVE SPRING QUALITY | |
| Standard Specification for Steel Wire, Oil-Tempered Carbon Valve Spring Quality | |
| STANDARD SPECIFICATION FOR STEEL WIRE, OIL-TEMPERED FOR MECHANICAL | |
| Standard Specification for Steel Wire, Quenched and Tempered for Mechanical Springs - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR STEEL WIRE, QUENCHED AND TEMPERED FOR MECHANICAL SPRINGS | |
| STANDARD SPECIFICATION FOR WELDED AND SEAMLESS STEEL PIPE PILES - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR WELDED AND SEAMLESS STEEL PIPE PILES | |
| STANDARD SPECIFICATION FOR WELDED AUSTENITIC STEEL BOILER, SUPERHEATER, HEAT- EXCHANGER, AND CONDENSER TUBES | |
| Standard Specification for Welded Austenitic Steel Boiler, Superheater, Heat-Exchanger, and Condenser Tubes - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR WELDED AUSTENITIC STEEL BOILER, SUPERHEATER, HEAT-EXCHANGER, AND CONDENSER TUBES | |
| Standard Specification for Welded Deformed Steel Bar Mats for Concrete Reinforcement - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Welded Deformed Steel Bar Mats for Concrete Reinforcement | |
| STANDARD SPECIFICATION FOR WROUGHT STEEL WHEELS FOR ELECTRIC RAILWAY SERVICE | |
| Standard Specification j01 MANGANESE-VANADIUM ALLOY STEEL PLATES FOR PRESSURE VESSELS | |
| Standard Specifications for 20 PER CENT CHROMIUM, 9 PER CENT NICKEL ALLOY-STEEL CASTINGS | |
| Standard Specifications for Axle-Steel Bars for Concrete Reinforcement | |
| Standard Specifications for CHROMIUM-NICKEL ALLOY-STEEL CASTINGS | |
| Standard Specifications for ELECTRODEPOSITED COATINGS OF ZINC ON STEEL | |
| Standard Specifications for Lightweight and Thin-Sectioned Gray Iron Castings | |
| Standard Specifications for Welded and Seamless Open-Hearth Iron Pipe | |
| Standard Symbols for Welding, Brazing, and Nondestructive Examination Book and Charts Set | |
| Standard Symbols for Welding, Brazing, and Nondestructive Examination | |
| STANDARD TEST METHOD FOR EVALUATING THE MICROSTRUCTURE OF GRAPHITE IN IRON CASTINGS | |
| STANDARD TEST METHOD FOR MAGNETIC PARTICLE EXAMINATION OF STEEL FORGINGS | |
| Standard Test Method for Visual Evaluation of Graphite in Iron Castings - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD TEST METHODS FOR DETERMINING HARDENABILITY OF STEEL - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Methods for Determining Hardenability of Steel | |
| Standards for Concrete Pipe and Manhole Sections | |
| Standards for Concrete Pipe | |
| Steel Doors and Frames | |
| SUPPLEMENT TO A17.1 - 1984 SAFETY CODE FOR ELEVATORS AND ESCALATORS | |
| SUPPLEMENT TO A17.1-1965 SAFETY CODE FOR ELEVATORS DUMBWAITERS, ESCALATORS AND MOVING WALKS | |
| SUPPLEMENT TO A17.2 - 1983 SUPPLEMENT TO INSPECTORS' MANUAL FOR ELEVATORS AND ESCALATORS | |
| SUPPLEMENT TO A17.2-1984 INSPECTORS' MANUAL FOR ELEVATORS AND ESCALATORS | |
| Supplement to ASME A17.1-2004 - Safety Code for Elevators and Escalators | |
| SUPPLEMENT TO THE 1937 EDITION OF THE AMERICAN STANDARD SAFETY CODE FOR ELEVATORS, DUMBWAITERS, AND ESCALATORS | |
| Surface Insulation Resistance | |
| Tentative Method of MAGNETIC PARTICLE TESTING AND INSPECTION OF COMMERCIAL STEEL CASTINGS | |
| Tentative Specification for Carbon Steel Seamless Drum Forgings | |
| Tentative Specification for CARBON-SILICON STEEL PLATES OF INTERMEDIATE TENSILE RANGES FOR FUSION-WELDED BOILERS AND OTHER PRESSURE VESSELS | |
| Tentative Specification for CARBON-STEEL FORGINGS FOR GENERAL INDUSTRIAL USE | |
| Tentative Specification for Corrosion-Resistant Iron-Chromium and Iron-Chromium-Nickel Alloy Castings for General Application | |
| Tentative Specification for Electrodeposited Coatings of Nickel and Chromium on Steel | |
| Tentative Specification for HIGH TENSILE STRENGTH CARBON-SILICON STEEL PLATES FOR BOILERS AND OTHER PRESSURE VESSELS | |
| Tentative Specification for Seamless Carbon-Molybdenum Alloy-Steel Pipe for HIgh-Temperature Service | |
| Tentative Specification for Welded Steel Wire Fabric for Concrete Reinforcement | |
| Tentative Specifications for ALLOY-STEEL BOLTING MATERIALS FOR HIGH-TEMPERATURE SERVICE | |
| Tentative Specifications for LEAD-ALLOY COATING (HOT-DIP) ON IRON OR STEEL HARDWARE | |
| Tentative Specifications for Light Gage Structural Quality Flat Rolled Carbon-Steel Sheets | |
| Test Pattern Artwork & Sample Preparation for Underwriters\xb4 Laboratories Standard U.L. 796 and U.L. 746 | |
| Test Procedure and Acceptance Criteria for Factory Applied Finish Painted Steel Surfaces for Steel Doors and Frames | |
| Test Procedure and Acceptance Criteria for Physical Endurance for Steel Doors, Frames and Frame Anchors | |
| Test Procedure and Acceptance Criteria for Prime Painted Steel Surfaces for Steel Doors and Frames | |
| Testing and Rating of Severe Windstorm Resistant Components for Swinging Door Assemblies | |
| UNIFORMITY OF COATING BY THE PREECE TEST (COPPER SULFATE DIP) ON ZINC-COATED (GALVANIZED) IRON OR STEEL WIRE | |
| WELDING SYMBOLS CHART - DESK SIZE (LAMINATED) *** SAVE MONEY - SEE THE AWS A2.1 WC & DC *** *** ALSO SEE AWS A2.4/A2.1 SET *** | |
| Welding Symbols Wall and Desk Charts (Laminated) | |
| Work methods for study groups of the ITU Telecommunication Standardization Sector (ITU-T) | |
| Work Order for use with Master Agreement Between Owner and Contractor |
| << Prev | Next >> |