Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 40 50 60 70 80 90 97 98 99 100 101 102 103 104 105 106 107 108 109 110 120 130 140 150 160 200 250 300 350 400 450 500 1000 1500 1620
Product Name Notes
Accelerating Agent, Water Paste, Urethane, Stationary Glass Sealant Cure
Accelerator, Water Paste for Urethane Sealant, 22:1 Ratio
Additive, Fluorescent Engine Oil Leak Detection
Adhesive - ABS Polymer
Adhesive - Sealer - Vinyl Base
Adhesive - Styrene
Adhesive and Sealant, Thread, Preapplied
Adhesive Caulk, Polyurethane, High Viscosity, Stationary Glass
Adhesive Caulk, Stationary Glass, Polyurethane, Water Past Curing Type
Adhesive Caulk, Stationary Glass, Polyurethane, Water Paste Curing Type
Adhesive Caulk, Stationary Glass, Polyurethane
Adhesive Epoxy, 2 Part Structural, High Temperature
Adhesive Film, Structural, Heat Activated
Adhesive Sealant, Anaerobic, Grade 436
Adhesive Sealant, Anaerobic, Grade 536
Adhesive Sealer, RTV Silicone Rubber, High Temperature
Adhesive Sealer, Silicone Rubber, Heavy Duty, RTV
Adhesive Urethane, Two Part Structural, High Temperature
Adhesive, Acrylic, Two Part
Adhesive, Anti-Flutter, Elastomeric
Adhesive, Anti-Flutter, PVC
Adhesive, Anti-Flutter
Adhesive, Contact, Neoprene
Adhesive, Contact, Rubber Base
Adhesive, Contact, Rubber Based
Adhesive, Foam Tape, Vinyl, Double Coated
Adhesive, Foam Tape
Adhesive, High Performance Direct Coated Pressure Sensitive
Adhesive, High Strength
Adhesive, Hot Melt, Fixturing
Adhesive, Hot Melt, Rubber Dam
Adhesive, Hot Melt, Unsupported Vinyl
Adhesive, Hot Melt, Weatherstrip
Adhesive, Hot Melt
Adhesive, Induction Cure, Epoxy, Structural - Metal
Adhesive, Induction Cure, Epoxy
Adhesive, Instant, Cyanoacrylate Accelerator
Adhesive, Instant, Cyanoacrylate
Adhesive, Instant, Cyanocrylate
Adhesive, Liquid
Adhesive, One-Part, Epoxy
Adhesive, One-Part, Structural - Metal
Adhesive, Pressure Sensitive, Sprayable
Adhesive, Promoter, Methylene Chloride, FRP
Adhesive, Promoter, Silicone, FIPG
Adhesive, Promoter, Silicone
Adhesive, Promoter
Adhesive, Reclaimed Rubber Type
Adhesive, RTV, Silicone Rubber, FIPG
Adhesive, RTV, Silicone, Clear
Adhesive, RTV, Silicone, FIPG
Adhesive, RTV, Silicone, White
Adhesive, RTV, Silicone
Adhesive, Rubber Base, Solvent Type, Black
Adhesive, Rubber Base, Solvent Type
Adhesive, Rubber Base
Adhesive, Sealer, RTV Silicone Rubber
Adhesive, Synthetic Rubber and Water Base
Adhesive, Tape, Clear PE
Adhesive, Tape, Cloth Nitrile
Adhesive, Tape, Cloth
Adhesive, Tape, Duct
Adhesive, Tape, Masking
Adhesive, Tape, Paper, Masking - Black
Adhesive, Tape, Paper, Masking
Adhesive, Tape, Paper, Printable
Adhesive, Tape, Paper
Adhesive, Tape, Polyethylene
Adhesive, Tape, Printable
Adhesive, Tape, Strapping
Adhesive, Tape, Teflon
Adhesive, Tape, Temporary Hold Down
Adhesive, Tape, Vinyl
Adhesive, Tape
Adhesive, Transfer Film, Door Deflector
Adhesive, Transfer Film, Positioning
Adhesive, Transfer Film, Vacuum Formable
Adhesive, Transfer Film
Adhesive, Two-Part, Epoxy, FRP
Adhesive, Two-Part, Epoxy, Hardener
Adhesive, Two-Part, Urethane, FRP
Adhesive, Urethane, Polymer
Adhesive, Urethane, Two Part Structural for FRP
Adhesive, Urethane, Two Part Structural, for FRP (Polyester-To-Steel)
Adhesive, Water Based, Headliner
Adhesive, Water Based
Adhesive, Waterborne, Rubber
Adhesive,Two-Part, Urethane, FRP
Adhesive-Sealer, Heavy Bodied, Silicone RTV Rubber
Adhesive-Sealer, Silicone Rubber, One Part RTV
ADHESIVE-SEALER, WELD THRU, ELASTOMERIC TYPE
Adhesive/Sealant Compound, Anaerobic, Grade 300
Adhesive/Sealant Compound, Anaerobic, Grade 306
Adhesive/Sealant Compound, High Temperature Grade 399
Aluminum Wheel and Aluminum Wheel Trim- Surface Coatings
Anti-Rust Additive, Engine Oil
Cleaner, EDPM Rubber
Coating - Phosphate/ Molybdenum Disulphide/ Phenolic Resin
Coating - Protective (Sprayable Wax)
Coating - Protective (Wax Type)
Coating \x96 Protective (Sprayable Wax)
COATING, ACRYLIC
Coating, Chip Resistant Plastisol, Low Temperature Cure
Coating, Corrosion Resistant, Black
Coating, High Temperature Resistant (Rule 66)
Coating, High Temperature Resistant
Coating, Modified Epoxy, Powder
Coating, Multilayer Resin Bonded
Compound - Adhesive Sealant, Anaerobic, Grade 259
Compound - Corrosion Preventative, Hot-Melt, Amber
Compound - Corrosion Preventative
Compound - Corrosion Preventive, Hot-Melt, Black
Compound - Pipe Sealant, Anaerobic, Grade 271
Compound - Retaining, Anaerobic, Grade 15-10
Compound - Retaining, Anaerobic, Grade 226
Compound - Retaining, Anaerobic, Grade 4-1
Compound, Adhesive/ Sealant, Anaerobic, Grade 148
Compound, Corrosion Preventative, Amber
Compound, Corrosion Preventative, Black
Compound, Corrosion Preventative, Hot Melt, Amber
Compound, Corrosion Preventive, Aluminum
Compound, Corrosion Preventive, Hard Film
COMPOUND, CORROSION PREVENTIVE, HIGH SOLIDS, AMBER
Compound, Corrosion Preventive, Hot Melt, Sprayable
COMPOUND, CORROSION PREVENTIVE, WATER BASED, (BLACK)
COMPOUND, PIPE SEALANT, ANAEROBIC, GRADE 385
Compound, Plastisol Compatible, Water Based, Black
Compound-Sealant, Anaerobic, Grade 352
Coolant Concentrate - Automotive Engine, Glycol Type (Anti-Freeze)
Coolant Concentrate, Special
Corrosion Preventive Compound, Black
Corrosion Preventive Compound, Hot Melt, Black, Dippable
CORROSION PREVENTIVE COMPOUND.
Corrosion Preventive, Hot Melt, Weldable, Sprayable
Deadener - Sprayable, Asphalt Mastic
DEADENER, WATER BASED, AIRLESS, FOR USE ON SMC
Diesel Fuel, Climatized, Factory Fill, Grade No. 2
Diesel Fuel, Factory Fill, Grade No. 1
Diesel Fuel, Factory Fill, Grade No. 2
Diesel Fuel
Dye, Fluorescent, Engine Oil Leak Detection
ENAMEL, ENGINE, COMPONENT PARTS (BLACK)
Enamel, Engine, Two Component, Epoxy (Black)
Enamels, Interior, Steering Wheels
Engine Paint - Clear Touch-Up
Film, Transparent Protective (with or without Adhesive)
Flexible Enamel - High Solids Color Plus Clear Appearance Enhancer
Fluid - Automatic Transmission
Fluid - Hydraulic Brake
Fluid - Hydraulic Power Steering
Fluid, Automatic Transmission
Fluid, E/H Power Steering
Fluid, Hydraulic Brake, Silicone
Fluid, Hydraulic Brake
Fluid, Hydraulic Power Steering
Fluid, Radiator Shutter
Fluid, Silicone
Flux - Soldering (Organic Type)
Flux, Solder (Activated Rosin Type)
Flux, Soldering Paste
Friction Modifier, Limited Slip Rear Axle
FRP Wash Primer (Rule 66)
Fuel Methanol - M100
Gasohol, Unleaded, Factory
Gasoline - Regular Grade
Gasoline \x96 Premium Grade
Gasoline Additive
Gasoline, Premium Unleaded, Factory Fill for Port Fuel Injected Vehicles
Gasoline, Regular Grade, Leaded
Gasoline, Unleaded, Factory Fill
Gasoline, Unleaded, Test Fuel
Graphite, Flake
Grease, Ball Bearing Wheel Spindle
Grease, Corrosion Preventive, Self-Skinning
Grease, Corrosion Preventive
Grease, General Purpose Ball Bearing No. 2
Grease, Graphite Filled
Grease, High Temperature Water Spray Resistant, No. 1 - 2
Grease, High Temperature
Grease, Lithium Soap, Grade 2
Grease, Low Temperature, No. 1
Grease, Low Temperature, Non-Soap, No. 1
Grease, Low Temperature
Grease, Multipurpose, No. 2
Grease, No. 1 Calcium Complex
Grease, No. 2 Lithium
Grease, No. 2, HD Moly
Grease, No. 2
Grease, Polyurea, No. 2
Grease, Silicone NLGI No. 2
Grease, Silicone, Fluorocarbon Filled
Grease, Silicone, NLGI No. 1
Grease, Silicone, No. 3 Consistency
Grease, Wheel Bearing, High Temperature, No. 2
Grease, Zinc Oxide and Calcium Type
Grease, Zinc Oxide and Calcium, No. 2/3
High Bake Enamel Topcoat, over Plastic, Interior
Hypoid Gear Lubricant, SAE 75W
Information et documentation - Translitt\xe9ration des caract\xe8res arm\xe9niens en caract\xe8res latins
Inhibitor, Corrosion, Engine Test Water
Lacquers, Interior, Sir Covers
Laminate, Acoustical
Latex Base Body Sealer
Low Bake Adhesion Promoter - Solventborne for TPO
Low Bake Adhesion Promoter - Waterborne for Thermoplastic Polyolefin
Low Odor, Grade 427 Pipe Sealant Compound, Anaerobic, Low Ordor, Grade 427
Lubricant - Dryfilm, Moly-Disulfide in Solvent
Lubricant - Gear, Hypoid, SAE 80W90
Lubricant - Graphite & Caster Oil
Lubricant - Grease, Barium Complex and Moly, No. 2
Lubricant - Grease, Fluorocarbon
Lubricant - Grease, Lithium, No. 2
Lubricant - Grease, Lithium, Semi-Fluid
Lubricant - Grease, No. 2, Lithium-Moly
Lubricant - Grease, Non-Soap, Non-Melting, EP, No. 2
Lubricant - Grease, Sodium Type, HT, No. 2
Lubricant - Grease, Sodium-Calcium-Zinc Oxide
Lubricant - Hypoid Gear (Limited Slip Differential)
Lubricant - Hypoid Gear, Standard Differential
Lubricant - Open Gear, Cable & Wire Rope
Lubricant - Rubber (Liquid Soap)
Lubricant \x96 Grease, Sodium, No. 2
Lubricant \x96 Hypoid Gear (Limited Slip Differential)
Lubricant Grease, Calcium - Sodium Type, No. 1
Lubricant Hypoid Gear, Limited Slip Differential
Lubricant, Anti-Seize
Lubricant, Dry Film, Iron Manganese Phosphate and Molybdenum Disulfide
Lubricant, Gear, SAE 140
Lubricant, Gear, SAE 90
Lubricant, Graphite Type
Lubricant, Grease, EP, Low Temperature
Lubricant, Grease, Low Temperature, Calcium-Sodium No. 4
Lubricant, Grease, No. 2
Lubricant, Grease, Silicone
Lubricant, Grease, Zinc Oxide & Calcium
Lubricant, Hypoid Gear, SAE 80W - 90
Lubricant, Hypoid Gear, Standard Differential, 80W
Lubricant, Lanolin Grease
Lubricant, Manual Transaxle
Lubricant, Naphthenic Oil, Rubber
Lubricant, Polypropylene Glycol Type
Lubricant, Rear Axle Friction Modifier
Lubricant, Rubber (Diluted Material)
Lubricant, Rubber (Liquid Soap)
Lubricant, Rubber (Napthenic Oil)
Lubricant, Rubber, Silicone Grease
Lubricant, Rubber
Lubricant, Tire Mounting, Prediluted
Lubricant, Tire Mounting
Lubricant, Transmission and Differential, Special
Matte Finish 1K Basecoat/2K Clearcoat System for Attached Parts
Molded-In Coating for Flexible Elastomers
Monocoat/Accent, Low Gloss, High Performance
Nylon 66, Steering Gear Retainer
Oil - Additive, Automotive Engine
Oil - Diesel Engine Crankcase, 10W - 30 (with Zinc)
Oil - Diesel Engine Crankcase, 15W40 (with Zinc)
Oil - Diesel Engine Crankcase, 20W (with Zinc)
OIL - DIESEL ENGINE CRANKCASE, 30(WITH ZINC)
Oil - Differential (Limited Slip)
Oil - Differential (Standard) SAE 80
Oil - Differential (Standard)
Oil - Emulsifiable, Rust Preventative (For Hard Water)
Oil - Engine Crankcase SAE 30
Oil - Engine Crankcase, 10W-30 (with Zinc)
Oil - Engine Crankcase, 5W30 (with Zinc)
Oil - Engine, SAE 10
Oil - Transmission (Automatic)
Oil \x96 Crankcase, 10W-30 (With Zinc)
Oil \x96 Engine Rust Preventative
Oil, Air Conditioning Compressor
Oil, Corrosion Preventative
Oil, Diesel Engine, SAE 15W-40
Oil, Emulsifiable (Radiator)
Oil, Engine, 5W-30
Oil, Engine, SAE 10W-30
Oil, Engine, SAE 20W - 20
Oil, Engine, SAE 30
Oil, Engine, SAE 40 SF/CD
Oil, Refrigeration
Oil, Silicone, Solvent Dispersion
Oil, Transmission (Synchromesh)
Oil, Transmission, Aviation Engine Type, SAE 50
Paint - Acid Resistant, Black
PAINT - EPOXY POWDER
Petrolatum
Petroleum Solvent
Preapplied Thread Sealer
Primer - Black, for Polyurethane to Glass
Primer - Pinchweld, Thixotropic for Enamel
Primer - Silicone Type
PRIMER, ANAEROBIC
Primer, Black
Primer, Clear for Polyurethane to Glass
Primer, Clear, for Polyurethane to Glass
Primer, EPDM Rubber
Primer, Plastisol for Metal Sufaces
Primer, Polyurethane to Enamel
Primer, Waterborne, RTV Sealant Adhesion Promoter
Refrigerant, Dichlorodifluorometh ane (R-12)
Resin, Anaerobic, Impregnation
Retaining Compound, Anaerobic, Grade 299
Rubber, Heat Cured Liquid Silicone
RUST PREVENTATIVE COMPOUND
Rust Preventer, Translucent
RUST PREVENTIVE COMPOUND
Sealant - Adhesive, Elastomeric, Hood
Sealant - Adhesive, Elastomeric, Metal to Metal
Sealant - Adhesive, Elastometric, Metal to Metal
Sealant - Metal to Glass - Silicone Type
Sealant Compound, Adhesive, Anaerobic, Grade 261
Sealant Compound, Adhesive, Anaerobic, Grade 262
Sealant Compound, Adhesive, Anaerobic, Grade 266
Sealant Compound, Adhesive, Anaerobic, Grade 283
Sealant Compound, Anaerobic, Grade 345, Cup Plug
Sealant Compound, Cup Plug, Anaerobic, Grade 409
Sealant Compound, Pipe, Anaerobic, Grade 253
Sealant-Body - High Elongation Plastisol
Sealer - Anerobic Gasket
Sealer - Caulking Compound, Black, 0.25 Inch Bead
SEALER - CAULKING COMPOUND, BLACK, 3.05 MM BEAD
Sealer - Cooling System (Pellet)
Sealer - Engine Cooling System
Sealer - Epoxy
Sealer - Gray Caulking Compound, 10 MM Diameter Bead
SEALER - LIGHTWEIGHT PLASTISOL, LOW TEMPERATURE CURE
Sealer - Limited-Flow, Self-Leveling, Plastisol
Sealer - Plastisol for Aluminum
SEALER - PLASTISOL FOR HIGH SOLIDS ENAMEL
Sealer - Pre-Applied, Expanding
Sealer - Pumpable, Black
Sealer - Pumpable, Gray - Black
Sealer - RTV Silicone Rubber
Sealer - Silicone, Two Components
Sealer - Soft White Lead Paste
SEALER - THREAD (OIL AND WATER)
Sealer - Weld-Through, Vinyl
SEALER, ANAEROBIC, GRADE 315
Sealer, Anaerobic, Grade 361
Sealer, Anaerobic
SEALER, BODY, PLASTISOL, ELPO
SEALER, BUTYL RUBBER AND SOLVENT, BLACK
Sealer, Clear, Flexible, Air Dry
SEALER, CO-EXTRUDER, WELDABLE
Sealer, Cooling System (Pellet)
SEALER, EPOXY/URETHANE
SEALER, EXPANDABLE RUBBER
SEALER, EXPANDABLE THUMB GRADE PLASTISOL
SEALER, EXPANDING DIMENSIONAL
SEALER, EXPANDING HIGH STRENGTH
SEALER, EXPANDING, HOT MELT, PUMPABLE
SEALER, GREASE BASE (EXHAUST JOINT)
SEALER, HEAT FLOWING
SEALER, HIGH BAKE FOR ROBOTIC APPLICATION
SEALER, HOT MELT, EXTRUDED
SEALER, HOT MELT, WELD THROUGH, NON-EXPANDING
SEALER, LIMITED-FLOW, SELF-LEVELING PLASTISOL
SEALER, LOW TEMPERATURE EXPANDABLE
SEALER, LUBRICANT, GRAPHITE & ALKYD RESIN
Sealer, Plastisol, Airless Spray
Sealer, Plastisol, High Bake
SEALER, PLASTISOL, VINYL
SEALER, PRE-APPLIED, EXPANDABLE, LOW TEMPERATURE
Sealer, Protective Coating
SEALER, RUBBER BASE
Sealer, Thread, Engine Coolants and Lubricants
Sealer, Vinyl Tape, 3.8 x 12.7 mm (.15 x .5 Inch)
SEALER, WELD THROUGH EXTRUDED TAPE, NON-ELPO TYPE 1.65 x 19 mm
SEALER, WELD-THROUGH, EXPANDABLE
SEALER-BODY, HOT MELT 9.6 mm DIA
SEALER-BODY, HOT MELT
SEALER-BODY, PLASTISOL, ELPO WET ON WET
Sealing Compound - Thread and Gasket, NO. 2
Sealing Compound - Thread and Gasket, No. 3 (Low Visc)
Sealing Compound, Anaerobic
Sealing Compound, Thread & Gasket, No. 3
Sealing Compound, Thread & Gasket, NO. 4
Sealing Compound, Thread and Gasket, Thixotropic
Sealing Compound, Thread and Gasket
Sheeting - Polyethlene, 0.002 Inch Thick, 36.0 Wide
Silicone Compound, Insulating
Silicone Compound
Solder - Wire, 35/65
Solder - Wire, Cored, 40/60
Solder Paste
Solder Wire, 48/52
Solder Wire, Cored, 35/65
Solution - Windshield Washer
Solution, Windshield Washer, Methyl Alcohol Type
SOLVENT CLEANING
SSEALER, EXPANDABLE, DIMENSIONAL
Structural, Urethane, Two Part Structural, for FRP (Polyester-to-Steel) Machine Applied
Suppressor - Foam
Tape - Friction, 1/2 Inch
Tape - Friction, 1/4 Inch
Tape - Friction, 3/8 Inch
Tape - Pressure Sensitive Adhesive, Double Faced, Fabric, 2.0 Inch Wide
Tape - Pressure Sensitive Adhesive, Double-Faced, Neoprene Foam, 0.762 X 12.7 mm
Tape - Pressure Sensitive Adhesive, Polyurethane Foam
Tape - Pressure Sensitive Adhesive, Rope-Paper Backed, 1.0 Inch Wide, Silver
Tape - Pressure Sensitive Adhesive, Vinyl Foam 0.06 x 1.0
Tape - Pressure Sensitive Rope-Paper Backed, Silver, 38 mm (1.5 inch) Width
Tape - Pressure-Sensitive Adhesive, Waterproof Fabric, 0.3 Inch Width
Tape - Pressure-Sensitive Adhesive, Waterproof Fabric, 3.0 Inch Wide
Tape - Pressure-Sensitive Adhesive, Waterproof, 1.0 Inch Wide
Tape - Pressure-Sensitive Adhesive, Waterproof, Cloth, Black, 50.8 mm (2.0 inch) Wide
Tape, Adhesive Transfer, 0.13 x 25.4 mm (.005 x 1.0 inch)
TAPE, CLOTH REINFORCED ELASTIC, 0.71 x 9.5 mm
Tape, Neoprene Foam, Double Coated 1.5 X 25 mm
Tape, Polyurethane Foam, Single Coated 6 x 25 mm (.25 x 1.0 Inch)
Tape, Pressure Sensitive Aluminum Foil
Tape, Pressure-Sensitive Adhesive, Waterproof Fabric 0.50 X 19 mm
Tape, Teflon, 0.08 x 9.5 mm
Test Procedure \x96 Bond Strength of Adhesive Cements
Thread Sealer, Engine Coolants and Lubricants
Thread Sealer, Preapplied for Vehicle Applications
Topcoat - Flexible Enamel, Waterborne Basecoat/Solvent- Borne Clearcoat
Topcoat System, Basecoat/Clearcoat for Plastic Wheel Trim
Topcoat System, Flexible - Solvent Borne Basecoat/1-K Etch Resistant Clearcoat
Topcoat System, Flexible Solventborne Basecoat/ Clearcoat
Topcoat System, Low Bake 1K Basecoat/2K Clearcoat
Topcoat System, Universal, 2-K Basecoat/2-K Clearcoat
Topcoats for Heat Sensitive Plastics
Topcoats, Accent Enamel for Rigid Plastics
Topcoats, Flexible Enamel, Accent Colors
Topcoats, Flexible Enamel, High Solids
Transmission Fluid, Automatic
TUBING, FUEL AND OIL RESISTANT
TWINE, 16 PLY COTTON
Viscosity Index Improver, Polymeric
Wire - Flat Stitching, 2.50 x 0.65 mm, Grade 90
Wire - Flat Stitching, 2.62 x 0.508, Grade 90
Wire - Round Stitching, 1.21 mm DIA, Grade 200 Zinc Coated
Wire - Stitching, 1.21 mm DIA, Grade 200, Black Zinc
Wire - Stitching, Flat 0.5 x 1.5 mm Grade 90, Zinc Coated
Wire, Spiral Grooved, Round, 1.10 mm dia
Wire, Stitching Round, 0.025 mm DIA Grade 290, Zinc Coated
Wire, Stitching, Round 1.20 mm DIA, Grade 290, Black Zinc
Wire, Stitching, Round 1.20 mm DIA, SS

<< Prev Next >>