Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 40 50 60 70 80 90 99 100 101 102 103 104 105 106 107 108 109 110 111 120 130 140 150 160 170 200 250 300 350 400 450 500 1000 1500 1620
Product Name Notes
1999 FALL TECHNICAL MEETING PAPERS
75W85 Synthetic Hypoid Gear Lubricant with Group III Base Stocks
Adhesion Promoter Coating for Room Temperature Vulcanized (RTV) Sealants
Adhesive, One Part, Polyurethane to Glass, Room Temperature Applied
Adhesive, One Part, Silyl Modified Polymer to Glass/Trim, High Viscosity, Room Temperature Applied
Adhesive, One-Part, Polyurethane to Glass, High-Viscosity, Room-Temperature Applied
Adhesive, One-Part, Polyurethane, High-Viscosity, Room-Temperature Applied
Adhesive, One-Part, Structural, Expanding
Adhesive, Polyurethane, Two Part, Waterbased, Heat Activated, Hardener
Adhesive, Polyurethane, Two Part, Waterbased, Heat Activated, Mixture
Adhesive, Polyurethane, Two Part, Waterbased, Heat Activated, Resin
Adhesive, Two-Part, MMA, Activator
Adhesive, Two-Part, MMA, Mix
Adhesive/Sealant, Polyacrylate, Room Temperature Vulcanizing, Alcohol Cure for Axle Sealing
Adhesive/Sealant, Polyacrylate, Room Temperature Vulcanizing, Alcohol Cure for Engine Sealing
Adhesive/Sealant, Room Temperature Vulcanizing, Alkoxy Cure for Engine Sealing
Adhesive/Sealant, Silicone, Room Temperature Vulcanizing, Alcohol Cure for Engine Sealing
Adhesive/Sealant, Silicone, Room Temperature Vulcanizing, Alkoxy Cure for Engine Sealing
Adhesives, Two-Part, MMA, Resin
Aftermarket Solventborne Anticorrosion Wax Repair Material and Application Equipment
American National Standard for Construction and Demolition Operations Debris Net Systems Used During Construction and Demolition Operations
American National Standard for Construction Safety and Health Audit Program American National Standard for Construction and Demolition Operations
Anaerobic, Flange Gasket
Anaerobic, Thread Locking and Sealing, High Strength, High Temperature
Analysis of Micropitting on Prototype Surface Fatigue Test Gears
Anti-Seize and Lubricating Compound
Anticorrosion Cavity Wax, Solventborne
Assembly Aid - Rubber (Diluted)
Assistive products for persons with disability \x97 Classification and terminology
ATF-212-B Full Synthetic DEXRON-VI Automatic Transmission Fluid
Audio Coverage Uniformity in Listener Areas
Axle Oil, Friction Modified
Barkhausen Noise Inspection Method for Detecting Grinding Damage in Gears
Basic Elements of an Employer\x92s Program to Provide a Safe and Healthful Work Environment \x96 American National Standard for Construction and Demolition Operations
Brake Bearing and Knuckle Grease
Brake Caliper Grease
Brake Pad Backing Grease
Briquets - Sp\xe9cifications de s\xe9curit\xe9 AMENDEMENT 1: Pr\xe9cisions concernant les exigences structurelles
Briquets - Sp\xe9cifications de s\xe9curit\xe9
Compressed Natural Gas (CNG) - Factory Fill
Conductive Prep Coat for Plastics, Waterborne
Confined Spaces in Construction and Demolition Operations
Construction and Demolition Operations - Temporary Floor and Wall Openings, Flat Roofs, Stairs, Railings, and Toeboards - Safety Requirements
CONSTRUCTION AND DEMOLITION OPERATIONS - WORK PLATFORMS SUSPENDED FROM CRANES OR DERRICKS - SAFETY REQUIREMENTS
Control of Chemical Health Hazards in Construction and Demolition Operations American National Standard for Construction and Demolition Operations
Control of Energy Sources (Lockout/Tagout) for Construction and Demolitions Operations
Criteria for Safety Practices with the Construction, Demolition, Modification and Maintenance of Communication Structures American National Standard for Construction and Demolition Operations
Design and Testing of a Low Noise Marine Gear
Determination of Uranium in Uranium Dioxide Powder and Pellets - Iron(II) Sulfate Reduction/Potassium Dichromate Oxidation Titrimetric Method First Edition
Dexcool 40/60 Premix Coolant
DEXOS D 0W-20 Diesel Engine Oil
DEXRON High Performance Automatic Transmission Fluid (DEXRON HP-ATF) GTL-Exxon Mobil-Infineum
DEXRON\xae High Performance Automatic Transmission Fluid DEXRON\xae HP-ATF (Group III +)
DEXRON\xae Low Viscosity Gear Oil 75W - 85
Diesel Exhaust Fluid
Diesel Fuel, Chinese Factory Fill
DOT 3 Hydraulic Brake Fluid Modified Lubricity
DOT 3 Hydraulic Brake Fluid
DOT 4 Hydraulic Brake Fluid
Dry Hobbing Process Technology Road Map
Ductile Iron as a Gear Material
Effect of Material Defects on Gear Performance - a Case Study
Effects of Wear on the Meshing Contact of Worm Gearing
Emergency Procedures for Construction and Demolition Sites
Engine Coolant Concentrate, dexcool, Extended Life
Engine Coolant Concentrate, Extended Life, dexcool
Extended Life Engine Coolant Concentrate, dexcool
Exterior Polyester Topcoat for Coil Coated Metal Substrates
Exterior Urethane Primer for Coil Coated Metal Substrates
Factory Fill DEXRON dDCT Gear Box and Manual Transmission Fluid
Factory Fill DEXRON Gear Oil 75W - 90
Factory Fill DEXRON LS Gear Oil 75W - 90
Factory Fill High Performance Hydraulic Fluid
Failures of Bevel-Helical Gear Units on Traveling Bridge Cranes
Fall Protection SystemsAmerican National Standard for Construction and Demolition Operations
Financial Transaction Cards - Messages between the Integrated Circuit Card and the Card Accepting Device - Part 2: Functions, Messages (Commands and Responses), Data Elements and Structures
FIRE FIGHTING EQUIPMENT - FIRE EXTINGUISHERS - PART 2: KNOWLEDGE, SKILL AND COMPETENCE REQUIREMENTS OF MAINTENANCE TECHNICIAN OF FIRE EXTINGUISHERS
Gasoline, Unleaded Premium, Chinese Factory Fill
Gear Oil Micropitting Evaluation
Gearbox Field Performance from a Rebuilder's Perspective
Gearbox Fluid for Wet Dual Clutch Transmission (DCT)
General Motors Super Lube Grease Aerosol
Grease, Mineral Oil, Calcium Sulfonate Thickener
Grease, Synthetic, Number 2 with Polytetrafluoroethyl ene
HEALTH CARE FACILITIES CODE AND HANDBOOK SET
HEALTH CARE FACILITIES CODE HANDBOOK
Health Care Facilities Code
Health Care Facilities Handbook
Hearing Loss Prevention for Construction and Demolition Workers
High Performance Continuously Variable Transmission Fluid HP CVTF (S-Oil and PAO)
High Performance Continuously Variable Transmission Fluid HP CVTF
Hot Melt Adhesive for High Temperature Applications
Hydraulic Fluid for Power Lift Gate
Impregnation, Heat Cured Material, Recyclable
Impregnation, Heat Cured Material
INCLUDES: ANSI/ASSE A10.16 SAFETY REQUIREMENTS FOR TUNNELS, SHAFTS, AND CAISSONS AND THE ANSI/ASSE A10.16 \x96 2009 COMPARISON DOCUMENT
Includes: ANSI/ASSP A10.13 Safety Requirements for Steel Erection and the ANSI/ASSP A10.13- 2011 Comparison Document
Information and documentation \x97 Transliteration of Cyrillic characters into Latin characters \x97 Slavic and non-Slavic languages AMENDMENT 1
Isolation Thermique Des Batiments, Fibre Minerale
Isopropyl Alcohol, 70% Industrial Grade
Low Bake Two Component Clearcoat for Waterborne or Solventborne Basecoats
Low Bake Two Component Solventborne Primer
Low Bake Waterborne Basecoats
Low Bake, Nonconductive Waterborne Rigid Primer for Plastics
Low Bake, Waterborne Conductive Rigid Primer for Plastics
Low MDI Urethane Acoustic Foam, Mixture
Low MDI Urethane Foam, Curative
Low MDI Urethane Foam, Prepolymer
Low Solids Solventborne Basecoat - High Bake
Low Solids Solventborne Basecoat - Low Bake
Low Viscosity Automatic Transmission Fluid (LV-ATF)
Low Viscosity Full Hypoid Gear Lubricant with Limited Slip Performance, Product Name; SAF-EH MOD LV
Measurement Uncertainty for Pitch and Runout Artifacts
Medium Solids One Component Clearcoat for Solventborne Basecoats - High Bake
Medium Solids One Component Clearcoat for Solventborne Basecoats - Low Bake
Medium Solids One Component Clearcoat for Waterborne Basecoats - Low Bake
Methods of Chemical Analysis of Ferro-Alloys
Modeling and Measurement of Sliding Friction for Gear Analysis
Modified Lubricity DOT 4 Hydraulic Brake Fluid
Motocycles - Mesurage des variations d\x92inclinaison du faisceau de croisement en fonction de la charge
Multi-Objective Optimization of Nonstandard Gears Including Robustness
Multi-Purpose Global Paint Shop Sealer - High Bake
Multi-Purpose Global Paint Shop Sealer; Low Bake and Three (3)-Wet
Non-Paintable, Standard Weight Seam Sealer for Underbody Sealing & Underbody Coating Compatible with 3-Wet Topcoat Systems in SGM Region
Non-Paintable, Standard Weight Seam Sealer for Underbody Sealing & Underbody Coating Compatible with High Bake Waterborne Primer
Oil, Cam and Lifter Prelube
Oil, Diesel Engine, API CJ-4, SAE 5W-40
One Component Solventborne 2-Wet Monocoat for Tutone Applications
One Component Solventborne 2-Wet Monocoat
Paint, Two Component Solventborne, Interior Sunscreen Lotion Resistant, for Sheet Molding Compound (SMC)
Paintable Pumpable Paint Shop Sealer Compatible with High Bake Waterborne Primer
Paintable, High Bake Abrasion Resistant Coating Compatible with High Bake Waterborne Primer
Performance of Nitrided Gears in High Speed Epicyclic Gearbox Used in Gas Turbogenerators - a Case Study
Plastiques - Mat\xe9riaux \xe0 base de polyoxym\xe9thyl\xe8 ne (POM) pour moulage et extrusion - Partie 1: Syst\xe8me de d\xe9signation et base de sp\xe9cification
Plastiques - Mat\xe9riaux \xe0 base de polyoxym\xe9thyl\xe8 ne (POM) pour moulage et extrusion - Partie 2: Pr\xe9paration des \xe9prouvettes et d\xe9termination des propri\xe9t\xe9s
Power-Dry-Cutting of Bevel Gears
Powertrain Take-Off Unit (PTU) Synthetic Lubricant
Pre-Project & Pre-Task Safety and Health Planning
Preapplied Expanding Sealant for Threaded Fasteners
PRECISION STATEMENTS IN UOP METHODS
Primer Surfacer - Solventborne - Medium Solids - High Bake
Primer Surfacer - Solventborne - Medium Solids - Low Bake
Primer Surfacer - Solventborne - Medium Solids - Medium Bake
Primer Surfacer - Waterborne - High Bake
Primer Surfacer - Waterborne - Medium Bake
Primer, Clear, Polyurethane Adhesive to Plastic Trim
Produits d'assistance pour personnes en situation de handicap - Classification et terminologie
Protection of the Public on or Adjacent to Construction Sites American National Standard for Construction and Demolition Operations
Protective Back Coating For Second Surface Decorated Acrylic Ornamentation, Vehicle Exterior
Reduction of Musculoskeletal Problems in Construction
Requirements for Safety Belts, Harnesses, Lanyards, Lifelines, and Drop Lines for Construction and Industrial Use
Resin, Impregnation, Anaerobic
Resin, Impregnation, Heat Cured (Catalyst IM3000 Sealant with 3 minute to 7 minute Resin Gel Time)
Resin, Impregnation, Heat Cured (Catalyst Ultraseal DB42 with a 1.5 minute to 3 minute Resin Gel Time)
Resin, Impregnation, Heat Cured
Retaining Compound, Anaerobic, High Strength, High Temperature, Medium Viscosity
Roofing - Safety Requirements for Low-Sloped Roofs - American National Standard for Construction and Demolition Operations
Rust Preventative (RP) Approved List
SAFE OPERATING PRACTICE FOR ASPHALT PAVEMENT CONSTRUCTION
Safety and Health Program Requirements for Multi - Employer Projects American National Standard Construction and Demolition Operations
Safety Nets Used During Construction, Repair, and Demolition Operations
SAFETY REQUIREMENTS FOR CERAMIC TILE, TERRAZZO, AND MARBLE WORK
SAFETY REQUIREMENTS FOR CONSTRUCTION OF TUNNELS, SHAFTS, AND CAISSONS
Safety Requirements for Demolition
SAFETY REQUIREMENTS FOR DREDGING
Safety Requirements for ExcavationAmerican National Standard for Construction and Demolition Operations
Safety Requirements for Explosive-Actuated Tools
Safety Requirements for Hot Mix Asphalt Facilities American National Standard for Construction and Demolition Operations
SAFETY REQUIREMENTS FOR MATERIAL HOISTS
Safety requirements for personnel hoists
Safety Requirements for Pile Installation and Extraction Operations
Safety Requirements for Pressure Testing Steel and Copper Piping Systems
Safety Requirements for Rigging Qualifications and Responsibilities American National Standard for Construction and Demolition Operations
SAFETY REQUIREMENTS FOR ROPE-GUIDED AND NONGUIDED WORKMEN'S HOISTS
Safety Requirements for Safe Construction and Demolition of Wind Generation/Turbine Facilities
Safety Requirements for Steel Erection
Safety Requirements for Temporary and Portable Space Heating Devices and Equipment Used in the Construction Industry
Safety Requirements for the Installation of Drilled Shafts
Safety Requirements for the Installation of Ground Anchors and Micropiles
Safety Requirements, Definitions and Specifications for Digger Derricks
Safety, Health, and Environmental Training for Construction and Demolition Operations
Sanitation in Construction
Sealant - Pumpable, Body Shop, E-coat Paintable, Moisture Pre-Curable, Non Weld-Thru, Non-Expanding, High Wash-Off Resistant
Sealant, Anaerobic, Low Viscosity, Cup Plug
Sealer - Global, Pumpable, Body Shop Weld-Thru, 0% Non-Expanding
Sealer - Global, Pumpable, Body Shop Weld-Thru, 100% Expanding
Sealer - Global, Pumpable, Body Shop Weld-Thru, 20% Expanding
Sealer - Global, Pumpable, Body Shop Weld-Thru, 200% Expanding
Sealer - High Bake Abrasion Resistant Coating
Sealer - Low Bake Abrasion Resistant Coating
Sealer - Pumpable, High Bake, Paintable, Powder Primer Compatible Ultralight
Sealer, Abrasion Resistant Coating, For Waterborne/2K, 3-Wet Non-Compressed Compact Painting Process
Sealer, Exposed Roof Ditch, For Waterborne/2K, 3-Wet Non-Compressed Compact Painting Process
Sealer, High Appearance Paintable, For Waterborne/2K, 3-Wet Non-Compressed Compact Painting Process
Sealer, High Bake, Paintable, Global Ultralight
Sealer, Low Bake, Paintable, Global Ultralight
Sealer, Paintable, Ultralight, For Waterborne/2K, 3-Wet Non-Compressed Compact Painting Process
Seringues \xe0 usage dentaire pour cartouches
Silicone Dielectric Grease
Sistemi e componenti elettrici ed elettronici per trazione
Solventborne Primer Component 2-Wet Monocoat Systems for Tutone Applications
Solventborne Primer Component 2-Wet Topcoat System
Specification for Calibration and Performance Testing of Secondary Current Sensing Coils and Weld Current Monitors used in Single-Phase AC Resistance Welding
Specification for Mild Steel Plates
Spray-on Bedliner - Limited Weatherability
Spray-on Bedliner
Stand-alone Adhesion Promoter, Low Bake
Standard for Health Care Facilities
Standard for Heat Stress Management In Construction and Demolition Operations
STANDARD FOR HYPOBARIC FACILITIES
Standard Form of Agreement Between Owner and Contractor for a Residential or Small Commercial Project
Standard Form of Agreement Between Owner and Contractor Where the Basis of Payment is a Stipulated Sum; Instruction Sheet A101-87
Standard Form of Agreement Between Owner and Contractor Where the Basis of Payment is a Stipulated Sum
Standard Form of Agreement Between Owner and Contractor where the basis of payment is the Cost of the Work Plus a Fee, With a Guaranteed Maximum Price
Standard Form of Agreement Between Owner and Contractor where the basis of payment is the Cost of the Work Plus a Fee, Without a Guaranteed Maximum Price
Standard Guide for Measuring Power Frequency Magnetic Properties of Flat-Rolled Electrical Steels Using Small Single Sheet Testers
STANDARD GUIDE FOR SPECIFYING HARMONIZED STANDARD GRADE COMPOSITIONS FOR WROUGHT CARBON, LOW-ALLOY, AND ALLOY STEELS - INCLUDES STANDARD + REDLINE (PDF)
Standard Guide for Specifying Harmonized Standard Grade Compositions for Wrought Carbon, Low-Alloy, and Alloy Steels
Standard Guide for Videoborescoping of Tubular Products for Sanitary Applications
STANDARD METHODS FOR ANALYSIS OF CREOSOTE AND OIL-TYPE PRESERVATIVES
STANDARD ON GAS AND VACUUM SYSTEMS ** NOW INCLUDED IN NFPA MGHB **
Standard Practice for Establishing Conformance to the Minimum Expected Corrosion Characteristics of Metallic, Painted-Metallic, and Nonmetallic-Coated Steel Sheet Intended for Use as Cold Formed Framing Members
Standard Practice for Measuring Flatness Characteristics of Coated Sheet Products
STANDARD PRACTICE FOR MEASURING FLATNESS CHARACTERISTICS OF STEEL SHEET PRODUCTS - INCLUDES STANDARD + REDLINE (PDF)
Standard Practice for Measuring Flatness Characteristics of Steel Sheet Products
Standard Practice for Portable Hardness Testing by the Ultrasonic Contact Impedance Method
STANDARD PRACTICE FOR QUANTITATIVE MEASUREMENT AND REPORTING OF HYPOEUTECTOID CARBON AND LOW-ALLOY STEEL PHASE TRANSFORMATIONS - INCLUDES STANDARD + REDLINE (PDF)
Standard Practice for Quantitative Measurement and Reporting of Hypoeutectoid Carbon and Low-Alloy Steel Phase Transformations
Standard Specification for Alloy Steel Structural Shapes for Use in Building Framing
Standard Specification for Carbon Steel Forgings for Piping Applications - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Carbon Steel Forgings for Piping Applications
STANDARD SPECIFICATION FOR CARBON STEEL WIRE FOR WIRE ROPE - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Carbon Steel Wire for Wire Rope
STANDARD SPECIFICATION FOR CARBON STEEL WIRE ROPES FOR GENERAL PURPOSES - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Carbon-Steel Wire and Welded Wire Reinforcement, Plain and Deformed, for Concrete - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Carbon-Steel Wire and Welded Wire Reinforcement, Plain and Deformed, for Concrete
STANDARD SPECIFICATION FOR CAST IRON COUPLINGS USED FOR JOINING HUBLESS CAST IRON SOIL PIPE AND FITTINGS - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Cast Iron Couplings Used for Joining Hubless Cast Iron Soil Pipe and Fittings
Standard Specification for Castings, Nickel-Aluminum Ordered Alloy - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Castings, Nickel-Aluminum Ordered Alloy
Standard Specification for Closed Rib Steel Pipe with Diameter of 36 in. [900 mm] or Less, Polymer Precoated for Sewers and Drains
Standard Specification for Cold-Formed Electric-Fusion (Arc) Welded High-Strength Low\x96Alloy Structural Tubing in Shapes, with 50 ksi [345 MPa] Minimum Yield Point - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Cold-Formed Electric-Fusion (Arc) Welded High-Strength Low\x96Alloy Structural Tubing in Shapes, with 50 ksi [345 MPa] Minimum Yield Point
Standard Specification for Composite Corrugated Steel Pipe for Sewers and Drains
STANDARD SPECIFICATION FOR DEFORMED AND PLAIN STAINLESS STEEL WIRE AND WELDED WIRE FOR CONCRETE REINFORCEMENT - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Deformed and Plain Stainless Steel Wire and Welded Wire for Concrete Reinforcement
Standard Specification for Deformed and Plain, Low-Carbon, Chromium, Steel Bars for Concrete Reinforcement - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Deformed and Plain, Low-Carbon, Chromium, Steel Bars for Concrete Reinforcement
STANDARD SPECIFICATION FOR FERROALLOYS AND OTHER ALLOYING MATERIALS, GENERAL REQUIREMENTS - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Ferroalloys and Other Alloying Materials, General Requirements
Standard Specification for Ferroalloys, General Requirements
Standard Specification for Ferrochromium - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Ferrochromium
Standard Specification for Ferrosilicon - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Ferrosilicon
Standard Specification for Ferrovanadium - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Ferrovanadium
STANDARD SPECIFICATION FOR FLEXIBLE POLY (VINYL CHLORIDE) (PVC) GASKETS USED IN CONNECTION OF VITREOUS CHINA PLUMBING FIXTURES TO SANITARY DRAINAGE SYSTEMS - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Flexible Poly (Vinyl Chloride) (PVC) Gaskets Used in Connection of Vitreous China Plumbing Fixtures to Sanitary Drainage Systems
Standard Specification for Flexible Poly (Vinyl Chloride) (PVC) Gaskets used in Connection of Water Closets to Sanitary Drainage System
STANDARD SPECIFICATION FOR FORGINGS, CARBON STEEL, FOR PIPING COMPONENTS
Standard Specification for General Requirements for Ferritic Alloy Steel, Austenitic Alloy Steel, and Stainless Steel Tubes - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for General Requirements for Ferritic Alloy Steel, Austenitic Alloy Steel, and Stainless Steel Tubes
Standard Specification for General Requirements for Ferritic Alloy Steel, Austenitic Alloy Steel, and Stainless Stel Tubes
Standard Specification for High Strength Steel Castings in Heavy Sections
STANDARD SPECIFICATION FOR HIGH-STRENGTH STEEL CASTINGS IN HEAVY SECTIONS
Standard Specification for Higher-Strength Martensitic Stainless Steel Plate, Sheet, and Strip - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Higher-Strength Martensitic Stainless Steel Plate, Sheet, and Strip
Standard Specification for Martensitic Stainless Steel Forgings and Forging Stock for High-Temperature Service - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Martensitic Stainless Steel Forgings and Forging Stock for High-Temperature Service
Standard Specification for Mechanical Splices for Steel Reinforcing Bars - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR PRECIPITATION-HARDEN ING BOLTING (UNS N07718) FOR HIGH TEMPERATURE SERVICE - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Precipitation-Harden ing Bolting (UNS N07718) for High Temperature Service
Standard Specification for Precipitation-Harden ing Bolting Material (UNS N07718) for High Temperature Service
Standard Specification for Pressure Vessel Forgings, Alloy Steel, Higher Strength Chromium-Molybdenum- Tungsten for Elevated Temperature Service
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum- Tungsten - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum- Tungsten
Standard Specification for Pressure Vessel Plates, Alloy Steel, Higher Strength Chromium-Molybdenum- Tungsten
Standard Specification for Seamless and Welded Ferritic, Austenitic and Duplex Alloy Steel Condenser and Heat Exchanger Tubes With Integral Fins - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Seamless and Welded Ferritic, Austenitic and Duplex Alloy Steel Condenser and Heat Exchanger Tubes With Integral Fins
Standard Specification for Sintered Ceramic Ferrite Permanent Magnets
STANDARD SPECIFICATION FOR SINTERED FERRITE PERMANENT MAGNETS - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Soft Magnetic MnZn Ferrite Core Materials for High Frequency (10 kHz-1 MHz) Power Transformer and Filter Inductor Applications
Standard Specification for Soft Magnetic MnZn Ferrite Core Materials for Transformer and Inductor Applications - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Stainless Steel Bars for Compressor and Turbine Airfoils
STANDARD SPECIFICATION FOR STAINLESS STEEL FORGINGS, FERRITIC/AUSTENITIC (DUPLEX), FOR PRESSURE VESSELS AND RELATED COMPONENTS - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Stainless Steel Forgings, Ferritic/Austenitic (Duplex), for Pressure Vessels and Related Components
Standard Specification for Steel Castings Sampling
Standard Specification for Steel Line Pipe, Black, Furnace-Butt-Welded
Standard Specification for Steel Line Pipe, Black, Plain End, Laser Beam Welded
Standard Specification for Steel Line Pipe, Black, Plain End, Longitudinal and Helical Seam, Double Submerged-Arc Welded
STANDARD SPECIFICATION FOR STEEL LINE PIPE, BLACK, PLAIN-END, SEAMLESS - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Steel Line Pipe, Black, Plain-End, Seamless
Standard Specification for Steel Sheet, Carbon, Metallic- and Nonmetallic-Coated for Cold-Formed Framing Members - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Steel Sheet, Carbon, Metallic- and Nonmetallic-Coated for Cold-Formed Framing Members
Standard Specification for Steel Sheet, Carbon, Metallic-and Nonmetallic-Coated for Cold-Formed Framing Members
STANDARD SPECIFICATION FOR STEEL SHEET, TWIN-ROLL CAST, ZINC-COATED (GALVANIZED) BY THE HOT-DIP PROCESS - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Steel Sheet, Twin-Roll Cast, Zinc-Coated (Galvanized) by the Hot-Dip Process
Standard Specification for Steel Sheet, Zinc-Aluminum-Magnes ium Alloy-Coated by the Hot-Dip Process - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Steel Sheet, Zinc-Aluminum-Magnes ium Alloy-Coated by the Hot-Dip Process1
Standard Specification for Steel Sheet, Zinc-Aluminum-Magnes ium Alloy-Coated by the Hot-Dip Process
STANDARD SPECIFICATION FOR STEEL STUD ASSEMBLIES FOR SHEAR REINFORCEMENT OF CONCRETE - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Steel Stud Assemblies for Shear Reinforcement of Concrete
STANDARD SPECIFICATION FOR STEEL TUBES, CARBON AND CARBON MANGANESE, FUSION WELDED, FOR BOILER, SUPERHEATER, HEAT EXCHANGER AND CONDENSER APPLICATIONS - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Steel Tubes, Carbon and Carbon Manganese, Fusion Welded, for Boiler, Superheater, Heat Exchanger and Condenser Applications
Standard Specification for Steel Tubes, Carbon and Carbon Manganese, Fusion Welded, for Boiler, Supersheater, Heat Exchanger and Condenser Applications
Standard Specification for Steel Wire and Welded Wire Reinforcement, Plain and Deformed, for Concrete
STANDARD SPECIFICATION FOR STEEL WIRE, CARBON AND ALLOY SPECIALTY SPRING QUALITY - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Steel Wire, Carbon and Alloy Specialty Spring Quality
Standard Specification for Steel, Sheet and Strip, Heavy Thickness Coils, Hot Rolled, Carbon, Structural, High-Strength Low-Alloy, Columbium or Vanadium, and High-Strength Low-Alloy with Improved Formability
STANDARD SPECIFICATION FOR STEEL, SHEET AND STRIP, HEAVY-THICKNESS COILS, ALLOY, DRAWING STEEL AND STRUCTURAL STEEL, HOT-ROLLED - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Alloy, Drawing Steel and Structural Steel, Hot-Rolled
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability
STANDARD SPECIFICATION FOR STEEL, SHEET AND STRIP, HEAVY-THICKNESS COILS, HOT-ROLLED, CARBON, COMMERCIAL, DRAWING, STRUCTURAL, HIGH-STRENGTH LOW-ALLOY, HIGH-STRENGTH LOW-ALLOY WITH IMPROVED FORMABILITY, AND ULTRA-HIGH STRENGTH - INCLUDES STANDARD + REDLINE (PDF)...
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Structural, High-Strength Low-Alloy, Columbium or Vanadium, and High-Strength Low-Alloy with Improved Formability
Standard Specification for Steel, Sheet and Strip, Hot Rolled, Carbon, Structural, High-Strength Low-Alloy and High-Strength Low-Alloy with Improved Formability
Standard Specification for Steel, Sheet and Strip, Hot-Rolled, Carbon, Structural, High- Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
Standard Specification for Steel, Sheet and Strip, Hot-Rolled, Carbon, Structural, High-Strength Low-Alloy and High-Strength Low-Alloy with Improved Formability
STANDARD SPECIFICATION FOR STEEL, SHEET AND STRIP, HOT-ROLLED, CARBON, STRUCTURAL, HIGH-STRENGTH LOW-ALLOY, HIGH-STRENGTH LOW-ALLOY WITH IMPROVED FORMABILITY, AND ULTRA-HIGH STRENGTH - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR STEEL, SHEET AND STRIP, HOT-ROLLED, CARBON, STRUCTURAL, HIGH-STRENGTH LOW-ALLOY, HIGH-STRENGTH LOW-ALLOY WITH IMPROVED FORMABILITY, AND ULTRA-HIGH STRENGTH
Standard Specification for Steel, Sheet, Cold-Rolled, Carbon, Structural, High-Strength Low-Alloy and High-Strength Low-Alloy with Improved Formability
Standard Specification for Steel, Sheet, Cold-Rolled, Carbon, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, Required Hardness, Solution Hardened, and Bake Hardenable - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Steel, Sheet, Cold-Rolled, Carbon, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, Solution Hardened, and Bake Hardenable
Standard Specification for Steel, Sheet, Hot Rolled, Carbon, Commercial and Structural, Produced by the Twin-Roll Casting Process
Standard Specification for Steel, Sheet, Hot Rolled, Carbon, Commercial, Structural, and High-Strength Low-Alloy, and Ultra-High Strength, Produced by Twin-Roll Casting Process - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Steel, Sheet, Hot Rolled, Carbon, Commercial, Structural, and High-Strength Low-Alloy, Produced by Twin-Roll Casting Process
Standard Specification for Steel, Structural Tubing, Cold Formed, Welded, Carbon, Zinc-Coated (Galvanized) by the Hot-Dip Process
Standard Specification for Steel,Sheet, Cold-Rolled, Carbon, Structural, High-Strength Low-Alloy and High-Strength Low-Alloy with Improved Formability
Standard Specification for Stranded Carbon Steel Wire Ropes for General Purposes
Standard Specification for Structural Steel with Low Yield to Tensile Ratio for Use in Buildings - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Structural Steel with Low Yield to Tensile Ratio for Use in Buildings
STANDARD SPECIFICATION FOR WELDED FERRITIC-MARTENSITIC STAINLESS STEEL PIPE - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Welded Ferritic-Martensitic Stainless Steel Pipe
Standard Specification for Zinc Alloy Thermo-Diffusion Coatings (TDC) on Steel Fasteners, Hardware, and Other Products - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Zinc Alloy Thermo-Diffusion Coatings (TDC) on Steel Fasteners, Hardware, and Other Products
Standard Specification for Zinc and Epoxy Dual Coated Steel Reinforcing Bars
Standard Specification for Zinc and Epoxy Dual-Coated Steel Reinforcing Bars - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Zinc and Epoxy Dual-Coated Steel Reinforcing Bars
STANDARD SPECIFICATION FOR ZINC-COATED (GALVANIZED) STEEL WELDED WIRE REINFORCEMENT, PLAIN AND DEFORMED, FOR CONCRETE - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Zinc-Coated (Galvanized) Steel Welded Wire Reinforcement, Plain and Deformed, for Concrete
Standard Test Method for High-Frequency (10 KHz-1 MHz) Core Loss of Soft Magnetic Core Components at Controlled Temperatures Using the Voltmeter-Ammeter-Wa ttmeter Method
Standard Test Method for Hydrogen Embrittlement Resistance for Steel Wire Hard Drawn Used for Prestressing Concrete Pipe
Standard Test Method for Hydrogen Embrittlement Resistance for Steel Wire Hard- Drawn Used for Prestressed Concrete Pipe
Standard Test Method for Hydrogen Embrittlement Resistance for Steel Wire Hard-Drawn Used for Prestressed Concrete Pipe - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Pneumatic Leak Testing of Tubing
STANDARD TEST METHOD FOR PORTABLE HARDNESS TESTING BY THE ULTRASONIC CONTACT IMPEDANCE METHOD - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Portable Hardness Testing by the Ultrasonic Contact Impedance Method
STANDARD TEST METHODS FOR MECHANICAL TESTING OF STEEL PRODUCTS - METRIC - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Methods for Mechanical Testing of Steel Products-Metric
Standard Test Methods for Mechanical Testing of Steel Products\x97Metric
Standard Test Methods for Testing Mechanical Splices for Steel Reinforcing Bars
STANDARD TEST METHODS FOR TESTING MULTI-WIRE STEEL PRESTRESSING STRAND - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Methods for Testing Multi-Wire Steel Prestressing Strand
Standard Test Methods for Testing Multi-Wire Steel Strand
Standards Handbook
Steering Gear and Motor Grease
Submerged Induction Hardening of Gears
Synthetic Grease for Transmission Slip Yoke Applications
Synthetic Oils for Worm Gear Lubrication
Synthetic Transfer Case Fluid
Technical Data Book-Petroleum Refining foldouts
Technical Data Book-Petroleum Refining Volume I Chapters 1-6
Technical Data Book-Petroleum Refining Volume II Chapters 7-9
Technical Data Book-Petroleum Refining Volume III Chapters 10-15
Temporary Assembly Aid for Hose Components in Brake and Fuel Systems
Temporary Assembly Aid for Rubber
Tentative Specification for Lap-Welded and Seamless Steel Pipe for High-Temperature Service
Terms and Definitions 2 pp
The Construction and Demolition Operations Compendium of Standards
Theoretical Model for Load Distribution on Cylindric Gears: Application to Contact Stress Analysis
Thin Film; Nanometers Thick (NT) Pretreatment Generic Qualifications
Topcoat System, Flexible - Waterborne Basecoat/Matte Finish (Low Gloss) 2K Clearcoat
Topcoat System, High Bake, 1K Solventborne Basecoat/Matte Finish (Low Gloss), 1K Etch Resistant Clearcoat
Topcoat System, Low Bake 1K Waterborne Basecoat / 2K Solventborne Clearcoat
Topcoat System, Low Bake 1K Waterborne Basecoat / 2K Waterborne Clearcoat
Topcoat System, Low Bake, 2K Basecoat/ Matte Finish (Low Gloss) 2K Clearcoat For Emblems and Nameplates
Traceability Strategies for the Calibration of Involute Spline Gauges
Transmitted Enhanced Loran (eLoran) Signal Standard for 9th Pulse Modulation
Transmitted Enhanced Loran (eLoran) Signal Standard for Tri-State Pulse Position Modulation
UL Standard for Safety Information and Communication Technology (ICT) Power Cables
Vibrations et chocs m\xe9caniques - Perturbation de l\x92activit\xe9 et du travail des individus - Classification
Water Quality - Practices for Evaluating and Controlling Microbiological Colony Count Media Used in Water Quality Tests
WATER WELLS
Waterborne Basecoat Compatible Primer Component for Semi-Compressed Integrated Topcoat System
Waterborne Basecoat Compatible Primer Component of Integrated Topcoat System
Waterborne Basecoat Component for Semi-compressed Integrated Topcoat System
Waterborne Basecoat Component of Integrated Topcoat System
Waterborne, High Bake, Sprayable Damper, High Performance
Waterborne, Light-Weight, Liquid Damper, Flat-Stream Capable
Waterborne, Low Bake, Sprayable Damper, High Performance
Work Methods for Study Groups of the ITU Telecommunication Standardization Sector (ITU-T) Series A: Organization of the Work of ITU-T
Work Zone Safety for Highway Construction - American National Standard for Construction and Demolition Operations

<< Prev Next >>