Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 40 50 60 70 80 90 95 96 97 98 99 100 101 102 103 104 105 106 107 110 120 130 140 150 160 200 250 300 350 400 450 500 1000 1500 1620
Product Name Notes
A\xe9ronautique et espace - Raccord pour alimentation en huile sous pression (nouveau mod\xe8le)
Acrylic Edge Sealant - Trilaminate Films
Acrylic Edge Sealer
Additive for Heat Curing Adhesive
Adhesion Promoter for Double Backed Tape Applied to Exterior Automotive Paint
Adhesion Promoter for Double Backed Tape
Adhesive - Dielectric - Vinyl Coated Paper
Adhesive - Discontinuous Web
Adhesive - Drain Hole Cover - ELPO - High Bake
Adhesive - Drain Hole Cover - Low Bake ELPO
Adhesive - Drain Hole Cover Non-ELPO
Adhesive - Flock
Adhesive - Heat Curing, P.V.C. to Glass
Adhesive - Hot Melt - Carpet Bonding
Adhesive - Hot Melt - Pressure Sensitive
Adhesive - Hot Melt - Rubber Dam
Adhesive - Hot Melt - To A.B.S.
Adhesive - Hot Melt - Vinyl Trim Repair
Adhesive - Low Strength Structural - Non-ELPO
Adhesive - Metal-to-Metal - Low Strength
Adhesive - Neoprene Vinyl Trim
Adhesive - Nitrile - Vinyl Roof Cover
Adhesive - Nitrile - Vinyl Trim
Adhesive - Pressure Sensitive (One Piece Headliner)
Adhesive - Pressure Sensitive
Adhesive - Rubber Cement
Adhesive - Supplemental
Adhesive - Trim
Adhesive - Unsupported ABS Trim
Adhesive - Vacuum Forming (1 Part)
Adhesive - Vacuum Forming Expanded Vinyl to Wood Fiber
Adhesive - Vacuum Forming Expanded Vinyl
Adhesive - Vinyl Decal
Adhesive - Water Dispersed (Deadener Pad)
Adhesive - Water Dispersed
Adhesive - Weatherstrip - Neoprene
Adhesive - Weatherstrip
Adhesive \x96 Dielectric \x96 Convertible Top
Adhesive \x96 Hood \x96 Anti-Flutter
Adhesive \x96 Hot Melt \x96 Unsupported Vinyl
Adhesive \x96 Nitrile \x96 Convertible Top
Adhesive \x96 Polyurethane \x96 Picture Frame Ends
Adhesive \x96 Pressure Sensitive
Adhesive \x96 Rubber Cement
Adhesive \x96 Synthetic Rubber
Adhesive \x96 Trim \x96 Self Extinguishing
Adhesive \x96 Two Part Acrylic \x96 Temporary Bonding
Adhesive \x96 Vacuum Forming ABS Vinyl
Adhesive \x96 Vinyl Headlining
Adhesive \x96 Vinyl Trim
Adhesive \x96 Water Dispersed Synthetic Rubber
Adhesive Caulk - Stationary Glass - Fast Cure Polyurethane
Adhesive Caulk \x96 Glass Glazing Compound (Polysulfide) Non Windsheild Use
Adhesive Caulk \x96 Stationary Glass \x96 Polyurethane \x96 Water-Paste Curing Type
Adhesive Headliner
Adhesive Natural Latex
Adhesive Promoter for Double Backed Tape
Adhesive Promoter
Adhesive, Anti-Flutter
Adhesive, Contact, Reclaimed Rubber, Weatherstrip
Adhesive, Contact, Rubber, Weatherstrip
Adhesive, Contact, Rubber
Adhesive, Contact, Vinyl Top
Adhesive, Contact, Weatherstrip
Adhesive, Heat Activated Dielectric
Adhesive, Heat Activated
Adhesive, Hot Melt, Polyamide, Supported Vinyl to Hardboard
Adhesive, Hot Melt, Pressure Sensitive
Adhesive, Hot Melt, Weatherstrip, Sealer
Adhesive, Hot Melt
Adhesive, Moisture Cure, Polyurethane, Glass
Adhesive, One-Part, Anti-Flutter, Expanding
Adhesive, One-Part, Epoxy, Structural- Metal
Adhesive, One-Part, Epoxy
Adhesive, One-Part, Medium Strength
Adhesive, Promoter, RTV to Chrome
Adhesive, RTV, Black
Adhesive, RTV, Clear
Adhesive, Tape, Butyl
Adhesive, Transfer Film
Adhesive, Two-Part, Epoxy, Hardener
Adhesive, Two-Part, Epoxy, Resin
Adhesive, Two-Part, Epoxy, SMC Repair
Adhesive, Two-Part, Urethane, FRP-SMC
Adhesive, Two-Part, Urethane, Hardener
Adhesive, Two-Part, Urethane, Resin
Adhesive, Waterbased, Rubber, Deadener Pad and Dash Insulator
Adhesives \x96 Water Dispersed
Aerospace - Polytetrafluoroethyl ene (PTFE) Hose Assemblies, Classification 204 Degrees Celsius/28 000 kPa - Procurement Specification
Aerospace series - Fluid, hydraulic, phosphate ester-base, fire resistant - Technical specification
Agricultural Irrigation Equipment - Check Valves
Air Bag Marking Ink
Alkaline Body Wash Detergent
Aluminum Sheet \x96 Edge Coater \x96 Heavy Duty
Aluminum Sheet \x96 Edge Coater \x96 Light Duty
Aluminum Sheet Drawing Compounds Compatible with Structural Adhesives
Ammonium Carbonate
Ammonium Hydroxide
Anti-Spatter Compounds - Mig Weld Operations
Appareils \xe0 dessiner \xe0 commandes manuelles - Partie 1: D\xe9finitions, classification et d\xe9signation
Appareils \xe0 dessiner \xe0 commandes manuelles - Partie 2: Caract\xe9ristiques, performances, contr\xf4le et marquage
Appareils de levage \xe0 charge suspendue - Formation des conducteurs - Partie 1: G\xe9n\xe9ralit\xe9s
Appareils de levage \xe0 charge suspendue - Formation des conducteurs - Partie 3: Grues \xe0 tour
Appareils de levage \xe0 charge suspendue - Manuel \xe0 l\x92usage des conducteurs - Partie 1: G\xe9n\xe9ralit\xe9s
Appareils de levage \xe0 charge suspendue - Plaques descriptives - Partie 1: G\xe9n\xe9ralit\xe9s
Appareils de levage \xe0 charge suspendue - Plaques descriptives - Partie 3: Grues \xe0 tour
Appareils de levage \xe0 charge suspendue - V\xe9rifications - Partie 1: G\xe9n\xe9ralit\xe9s
Appareils de levage \xe0 charge suspendue - V\xe9rifications - Partie 3: Grues \xe0 tour
Appareils de levage \xe0 charge suspendue \x97 Manuel \xe0 l'usage des conducteurs \x97 Partie 2: Op\xe9rateurs de grues mobiles
ARC Welding Rod, Coated Steel
Barrier Coating - Presolder Application
Barrier Coating
Base Resin - Two Part Urethane
Black Ink - Metal Marking
Body-In-White Cleaner
Body-In-White Rust Remover
Brazing Rod, Bare
Brazing Rod, Coated
Buffing Compound, for Enamel
Caoutchouc et produits \xe0 base de caoutchouc - D\xe9termination de la composition des vulcanisats et des m\xe9langes non vulcanis\xe9s par thermogravim\xe9trie - Partie 3: Caoutchoucs hydrocarbon\xe9s, caoutchoucs halog\xe9n\xe9s et caoutchoucs...
CAR WASH/SURFACE CONDITIONER
Charbon - \xc9chantillonnage de charbon pulv\xe9ris\xe9 transport\xe9 par des gaz dans des syst\xe8mes de chauffe directe au charbon
Chlorinated Solvent - Cold Cleaner
Cleaner Additive-Spot Removal Of Protective File (998 1800) From Aluminum Prior To Welding
Cleaner Corrosion Preventative Wax
Cleaner for Water Base Adhesive
Cleaner, Fabric
Cleaning And Protecting Stainless Steel Roof Panels After Assembly
Cleaning Solvent - Urethane Adhesive/ Sealant
Cleaning Solvent - Vinyl Roof Adhesive
Cleaning Solvents - Prior to Paint
Clear Sealer - Front of Dash
Coating - Anti-Corrosion, Clear Lacquer
Coating - Anti-Corrosion, Wax-Type
Coating - Chip Resistant - Sprayable Plastisol for S-Trucks
Coating - Chip Resistant - Sprayable Plastisol For Vans
Coating - Chip Resistant - Sprayable Plastisol For Waterborne Enamels
Coating - Protective, Strippable
Coating, Anti-corrosion, Wax Type
Corps gras d'origines animale et v\xe9g\xe9tale - D\xe9termination des teneurs en tocoph\xe9rols et en tocotri\xe9nols par chromatographie en phase liquide \xe0 haute performance AMENDEMENT 1: Mise \xe0 jour des r\xe9actifs...
Corps gras d'origines animale et v\xe9g\xe9tale - D\xe9termination des teneurs en tocoph\xe9rols et en tocotri\xe9nols par chromatographie en phase liquide \xe0 haute performance RECTIFICATIF TECHNIQUE 1
Corps gras d'origines animale et v\xe9g\xe9tale - D\xe9termination des teneurs en tocoph\xe9rols et en tocotri\xe9nols par chromatographie en phase liquide \xe0 haute performance
Corrosion Preventive Compounds For Sheet Metal
Cranes - Inspections - Part 5: Bridge and gantry cranes, including portal and semi-portal cranes and their supporting structures
Deadener - Airless Spray - Door
Deadener - Airless, Chip Resistant, Light Weights
Deadener - Water Borne - Airless - Chip Resistant
Deadner \x96 Airless Spray On
Deodorant Spray Concentrate
Double Backed Pressure Sensitive Tape
Draughting Instruments with or Without Graduation - Part 2: Protractors First Edition
Draughting Instruments with or Without Graduation - Part 3: Set Squares
Drawing Compound - Oil Based for Sheet Metal
Drawing Compound Cleaner
Drawing Compounds - Water Dilutable Type for Sheet Metal
Drawing Compounds - Water Dilutable, for Aluminum Sheet
Dry-Sanding Papers for Enamel
Edge Coat, Heavy Duty
Edge Coat, Light Duty
END SEALER FOR ALUMINUM REINFORCED VINYL BODY SIDE MOLDING
Ergonomic Assessment of Speech Communication - Part 1: Speech Interference Level and Communication Distances for Persons with Normal Hearing Capacity in Direct Communication (SIL Method)
Ergonomie - \xc9valuation de la communication parl\xe9e
Ergonomie des ambiances thermiques - D\xe9termination de l'isolement thermique et de la r\xe9sistance \xe0 l'\xe9vaporation d'une tenue vestimentaire
Essais non destructifs - Magn\xe9toscopie - Partie 1: Principes g\xe9n\xe9raux du contr\xf4le
Essais non destructifs - Magn\xe9toscopie - Partie 2: Produits magn\xe9toscopiques
Essais non destructifs - Magn\xe9toscopie - Partie 3: \xc9quipement
Expanding Dimensional Strip for Roof Bow
Expanding Roof Bow Sealer - Low Modulus
Filler - Pit And Void, Body Shop
Fils tr\xe9fil\xe9s ronds en acier non alli\xe9 pour c\xe2bles clos d\x92extraction mini\xe8re - Sp\xe9cifications
Fluides \xe0 dessin - Partie 1: Encres de Chine aqueuses - Prescriptions et conditions d\x92essai
Fluides \xe0 dessin - Partie 2: Encres aqueuses autres que les encres de Chine - Prescriptions et conditions d\x92essai
Fluides \xe0 dessin - Partie 3: Encres aqueuses color\xe9es \xe0 dessin - Prescriptions et conditions d\x92essai
Galvanized Sheet Steel (One Side) - Edge Coater - Heavy Duty
Galvanized Sheet Steel (One Side) \x96 Edge Coater \x96 Heavy Duty
Galvanized Sheet Steel (Two Side) Mill Oil and Core Prev. Compound
Galvanized Sheet Steel (Two Sided) Edge Coater \x96 Light Duty
Gas Flux
Glass Cleaner Concentrate
Glass Marking Materials
Grease - Phosphate and Paint Cycle Resistant
Green Beans - Storage and Refrigerated Transport
Guide for Direct Lightning Stroke Shielding of Substations
Guideline for execution of the electric substations MV/LV of the final customer/user
Guideline for the execution of earthing systems of active and passive consumers connected to distribution systems with voltage exceeding 1 kV AC
Hardener Component - Two Part Urethane
Heavy Duty Compatible Precoated Drawing Compound For Use On Aluminum
High Temperature Resistant, Anti-Corrosion Coating
Highlight and Clean-Up Solvents
Highlighting Fluid Spray Material and MIG
Hot Melt - Edge Fold - Trim to Foundation Panel
Hot Melt \x96 Deck Lid Weatherstrip Sealers
Hot Melt Sealer - Weld-Through - Non-Expanding
Huiles industrielles pour trempe - D\xe9termination des caract\xe9ristiques de refroidissement - M\xe9thode d\x92essai \xe0 la sonde en alliage de nickel
Hydrogen Content of Hydrocarbons by Low-Resolution Pulsed Nuclear Magnetic Resonance Spectrometry
Information technology - Portable Operating System Interface (POSIX) Base Specifications, Issue 7 - Technical Corrigendum 2
Information technology \x97 Portable Operating System Interface (POSIX) Base Specifications, Issue 7
Ink - Plastic Marking
Ink - Tape Drive Identification
Instruments de dessin avec ou graduation - sans , Partie 1: R\xe8gles gradu\xe9es de dessinateurs
Knife Glaze for Laquer Paint Systems
Lead Free, Fill and Repair Solder
Light Mineral Oil for Assembly Aid
Liquid Concentrate Body Wash Detergent
Low Strength, Expanding Vinyl, Structural Adhesive
Low Tin Auto Body Filling Solder
Low Tin Auto Body Filling Wire Solder
Lubricant - For Aluminum Resistance Welding Electrode Tip
Lubricant - Grease - Caustic Cleaner Resistant
Lubricant - Grease - Extreme Low Temperature (-40 Degrees C)
Lubricant - Grease - General Purpose
Lubricant - Grease - Polyethylene Filled
Lubricant - Grease for Low Temperature and Sound Deadening Applications
Lubricant - Grease High Temperature and Water Spray Resistant
Lubricant - Grease Slurry
Lubricant - Grease Stick - Non-Staining for Automotive Hardware
Lubricant - Grease, Teflon Filled for Automotive Hardware
LUBRICANT - GREASE-MOLYDISULFIDE FILLED
Lubricant - Liquid - Glass Channel Filler
Lubricant - Oil - Solder Paddle Lubricant
Lubricant - Oil Corrosion Preventive
Lubricant - Oil, Sewing Machine Type A & B
Lubricant - Silicone Emulsion
Lubricant - Wax Coating Solution
Lubricant - Wax Solution For Lock Cylinders
Lubricant Oil - Solid Additive Filled for Special Applications
Machine Polishing Compound
Machines \xe0 dessiner \xe0 commande num\xe9rique - Essai de tra\xe7age pour l'\xe9valuation des performances - Partie 1: Traceurs de vecteurs
Manually Operated Draughting Machines - Part 3: Dimensions of Scale Rule Chuck Plates
Mesure de d\xe9bit de gaz dans les conduites ferm\xe9es - Compteurs \xe0 turbine
Mesure de d\xe9bit des gaz dans les conduites ferm\xe9es - Compteurs \xe0 turbine RECTIFICATIF TECHNIQUE 1
Micrographie - Microfiche transparente de format A6 - Dispositions d\x92images
MIG Weld Electrode, Alum.
MIG Weld Wire, Copper Coated
Mill Oil - Corrosion Preventive for Sheet Metal
Neutral Body Wash Detergent
Non-Compatible Heavy Duty Drawing Compounds
Non-Destructive Testing - Penetrant Flaw Detectors - General Technical Requirements
Numerically Controlled Draughting Machines - Draughting Test for the Evaluation of Performance - Part 2: Monochrome Raster Plotters
Oil - General Purpose Soluble C-60
Oil - Mineral Seal
Oil Dilutable - Type Compatible Drawing Compounds
One-Part Aluminum Repair Filler
Paint Brush Cleaner
Paintable Hot Melt, Extruded (Non-Flow)
Papier et carton - D\xe9termination du coefficient de transmission de la vapeur d\x92eau des mat\xe9riaux en feuille - M\xe9thode dynamique par balayage de gaz et m\xe9thode statique
Paste, Water
Performance thermique des b\xe2timents - D\xe9termination de la perm\xe9abilit\xe9 \xe0 l\x92air des b\xe2timents - M\xe9thode de pressurisation par ventilateur
PHOSPHATE & WAX COATING - WATER BASED - FOR EXTERIOR MECHANICAL PARTS
Phosphate and Wax Anti-Corrosion Coating - Water Based
Phosphate and Wax Coating - Water Based \x96 For Interior Steel Mechanical Parts
Plastic Adhesive Compounds Used in Conjunction with Thread
Plastiques - R\xe9sines ph\xe9noliques - D\xe9termination de la conductivit\xe9 \xe9lectrique des extraits de r\xe9sine RECTIFICATIF TECHNIQUE 1
Plastiques - R\xe9sines ph\xe9noliques - D\xe9termination de la conductivit\xe9 \xe9lectrique des extraits de r\xe9sine
Pole-mounted transforming and switching power installations exceeding 1 kV a.c. - Guide for testing of earthing systems
Polishing Compound, for Enamel
Polyurethane - Amine Water Catalyst
Polyurethane - Blowing Agent
Polyurethane - Isocyanate Component for Cadillac Head Restraint Foam System
Polyurethane - Isocyanate
Polyurethane - Polyol Tin Catalyst Blend
Polyurethane - Polyol
Polyurethane - Resin Component for Cadillac Head Restraint Foam System
Polyurethane - Resin
Polyurethane Flush Solvent
Polyurethane Foam - Marking Ink
Polyurethane Foam Mold Release
Polyurethane to Dispersion Lacquer
Polyurethane-Silicon e Surfactant
Potassium Hydroxide for Industrial Use - Determination of Iron Content - 1,10-Phenanthroline Photometric Method
Powdered Tinning Solder
Pre-Dip Black For 9981820
Pre-Lube - Oil Based For Sheet Metal
Prelube - Oil Based for Sheet Metal
Premixed Lead Free Tinning Solder
Premixed Lead Tinning Solder Compound
Premixed Tinning Solder Compound
Prepainted Sheet Steel \x96 Edge Coater \x96 Light Duty
Primer - Butyl Tape - Glass
Primer - Corrosion Resistant
Primer - Flash
Primer - P.V.C. Vinyl
Primer - P.V.C.
Primer - Plastisol, Chip Resistant for Front End Sheet Metal
Primer - Plastisol, Chip Resistant
Primer - Polyurethane Adhesive Caulk to Dispersion and Solution Lacquers
Primer - Polyurethane to Stainless Steel and Black Anodized Aluminum
Primer - Polyurethane to Stainless Steel and Chrome Plate
Primer - Repair for Lacquer, Final Line
Primer - Weld Through Anti-Corrosion - Non ELPO Plants
Primer \x96 Modified Zinc Rich Weld Through Anti-Corrosion, Exempt Solvent Type
Primer \x96 Polyurethane to Nylon
Primer Surfacer for Lacquer
Primer Urethane to Vinyl Top Material, Dispersion Lacquer and Encapsulated Quarter Window PVC
Primer, Clear, Polyurethane to Glass Edge and Zinc Plated Channels
Primer, Glass Clear
Primer, Glass Sealant, Black
Primer, Metal - 2 Part
Primer, Sealer - Lacquer
Primer, Sprayable, PVC
Primer, Zinc Chromate
Primer, Zinc Rich Weld Through Anti-Corrosion - Exempt Solvent Type
Primer, Zinc Rich Weld Through, Anti-Corrosion - Non-Exempt Type
Primer-Modified Zinc-Rich Weld Through Anti-Corrosion Non-Exempt Solvent Type
Products in Fibre-Reinforced Cement - Long Corrugated or Asymmetrical Section Sheets and Fittings for Roofing and Cladding
Pulse Oximeters for Medical Use - Requirements; (CSA CAN/CSA-Z9919-94)
Qualit\xe9 de l'eau - D\xe9termination de l'alcalinit\xe9 - Partie 2: D\xe9termination de l'alcalinit\xe9 carbonate
Qualit\xe9 de l'eau - Dosage du s\xe9l\xe9nium - M\xe9thode par spectrom\xe9trie d'absorption atomique technique hydrure)
Qualit\xe9 de l\x92eau - D\xe9termination de I\x92alcalinit\xe9 - Partie 1: D\xe9termination de I\x92alcalinit\xe9 totale et composite
Qualit\xe9 de l\x92eau - Dosage du sodium et du potassium - Partie 1: Dosage du sodium par spectrom\xe9trie d\x92absorption atomique
Qualit\xe9 de l\x92eau - Dosage du sodium et du potassium - Partie 2: Dosage du potassium par spectrom\xe9trie d'absorption atomique
Qualit\xe9 de l\x92eau - Dosage du sodium et du potassium - Partie 3: Dosage du sodium et du potassium par spectrom\xe9trie d\x92\xe9mission de flamme
Raccordements pour applications g\xe9n\xe9rales et transmissions hydrauliques et pneumatiques - Orifices et \xe9l\xe9ments m\xe2les \xe0 filetage ISO 261 et joint en \xe9lastom\xe8re ou \xe9tanch\xe9it\xe9 m\xe9tal sur m\xe9tal - Partie 1:...
Raccordements pour applications g\xe9n\xe9rales et transmissions hydrauliques et pneumatiques - Orifices et \xe9l\xe9ments m\xe2les \xe0 filetage ISO 261 et joint en \xe9lastom\xe8re ou \xe9tanch\xe9it\xe9 m\xe9tal sur m\xe9tal - Partie 2:...
Raccordements pour applications g\xe9n\xe9rales et transmissions hydrauliques et pneumatiques - Orifices et \xe9l\xe9ments m\xe2les \xe0 filetage ISO 261 et joint en \xe9lastom\xe8re ou \xe9tanch\xe9it\xe9 m\xe9tal sur m\xe9tal - Partie 3:...
Raccordements pour applications g\xe9n\xe9rales et transmissions hydrauliques et pneumatiques - Orifices et \xe9l\xe9ments m\xe2les \xe0 filetage ISO 261 et joint en \xe9lastom\xe8re ou \xe9tanch\xe9it\xe9 m\xe9tal sur m\xe9tal - Partie 4:...
Radioprotection - Sources radioactives scell\xe9es - M\xe9thodes d\x92essai d\x92\xe9tanch\xe9it \xe9
Railway applications - The specification and demonstration of Reliability, Availability, Maintainability and Safety (RAMS) \x96 Part 3: Guide to the application of EN 50126-1 for rolling stock RAM
RECOMMENDED PRACTICE FOR EFFICIENCY DETERMINATION OF ALTERNATING-CURRENT ADJUSTABLE-SPEED DRIVES PART I - LOAD COMMUTATED INVERTER SYNCHRONOUS MOTOR DRIVES
Robots manipulateurs industriels - Pr\xe9sentation des caract\xe9ristiques
Rod, Gas Welding Steel
Rod, Plasma Arc, Silicon Bronze
Rubber and Rubber Products - Determination of the Composition of Vulcanizates and Uncured Compounds by Thermogravimetry - Part 1: Butadiene, Ethylene-Propylene Copolymer and Terpolymer, Isobutene- Isoprene, Isoprene and Styrene-Butadiene Rubbers...
Rubber and rubber products - Determination of the composition of vulcanizates and uncured compounds by thermogravimetry - Part 2: Acrylonitrile-butadi ene and halobutyl rubbers AMENDMENT 1
Rubber and Rubber Products - Determination of the Composition of Vulcanizates and Uncured Compounds by Thermogravimetry - Part 2: Acrylonitrile-Butadi ene and Halobutyl Rubbers
Rubber Lubricant
Sealant Solvent - Cleaner For 9981450
Sealer - Adhesive
Sealer - Air Dry, Pumpable, Black, Heavy Mastic
Sealer - Air-Dry, Repair
Sealer - Airless Type - Plastisol - ELPO
Sealer - Body Shop - Non-ELPO
Sealer - Body Shop, Expanding, Weld-Through PVC
Sealer - Body Shop, High Bake, Pumpable PVC
Sealer - Body Shop, Nonexpanding, Weld - Through
Sealer - Brushable Weld-Through, ELPO Type
Sealer - Brushable, Weld Through, Non-ELPO Type
Sealer - Clear Repair - Air Dry
Sealer - Co-Extruded Weld Through Expanding
Sealer - Coach Joint - Low Viscosity
Sealer - Deck Lid Weatherstrip Hot Melt
Sealer - Door Hinge, Anti-Squeak
Sealer - Drip Rail Plastisol, Self-Leveling, Non-ELPO Type
Sealer - Elastomer, Non - E - Coat Type
Sealer - ELPO Type - Body Shop
Sealer - EPT Rubber to Glass
Sealer - Expandable Weld-Through, Non ELPO Type
Sealer - Expanding Pre-Applied
Sealer - Expanding, Extruded
Sealer - Expanding, Rubber Based, Fire Resistant
Sealer - Expanding, Rubber Based
Sealer - Extruded Expanding
Sealer - Extruded Weld Through Tape - Low Expansion
Sealer - Extruded Weld Through Tape, ELPO Type
Sealer - Extruded, Expandable Weld - Through Tape
Sealer - Extruded, Expanding, Dimensional - ELPO Type
Sealer - Extruded, High Bake, Expandable, Gasoline Resistant
Sealer - Extruded, Roof Cover Aka FS-1513
Sealer - Footwell Area
Sealer - General Body Plastisol, Heavy Viscosity
Sealer - General Body, Plastisol, Non-ELPO
Sealer - General Purpose Rubber to be Used Between Trunk Rubber and Lacquered Metal
Sealer - General Purpose, To Be Used Between Rubber and Lacquered Metal
Sealer - Heat Expanding Type, 1/4 Inch Dia Bead
Sealer - Heavy Mastic, Air Duct
Sealer - High Bake, Non - Paintable, Body Shop, Thumbgrade
Sealer - High Bake, Paintable, for Stationary Glass
Sealer - High Bake, Paintable, Pumpable PVC
Sealer - High Bake, Paintable, Pumpable, General Body Plastisol
Sealer - High Bake, Paintable, Thumbgrade Plastisol
Sealer - Hot Melt - Floor Pan
Sealer - Inner Door Seam, Non ELPO Type
Sealer - Light Colored Underbody & Front End, "Odor-Free" Type
Sealer - Liquid Butyl - High Viscosity
Sealer - Liquid Butyl
Sealer - Low Bake General Body - Plastisol Under Enamel Top Coats
Sealer - Low Bake General Body Plastisol
Sealer - Low Viscosity Clear Repair, Air-Dry Type
Sealer - Low Volume, Expanding, Extruded
Sealer - Nitrile Rubber
Sealer - Plastisol - Non ELPO - Stationary Glass
Sealer - Plastisol Putty - Non ELPO Type
Sealer - Plastisol Putty, Thumb Grade
Sealer - Plastisol, Air Dry or Bake Type
Sealer - Plastisol, Non-ELPO Type
Sealer - Plastisol, Self-Leveling Drip Rail, ELPO Type
Sealer - Protective Coating
Sealer - Pumpable Knife Grade - ELPO Type
Sealer - Pumpable Knife Grade - Non-ELPO
Sealer - Quarter Window Weatherstrip - Pre - Applied
Sealer - Synthetic Resin Plastic - Thumb Grade
Sealer - Synthetic Resin Plastic Thumbgrade
Sealer - Tape, Drip Rail Joints
Sealer - Tape, Painted Body Joints
Sealer - Thin Film General Body Plastisol
Sealer - Thumb Grade Expanding - ELPO Type
Sealer - Thumb Grade Plastisol, ELPO Type
Sealer - Two Part Epoxy - Body Shop
Sealer - Underbody and Front End, "Odor-Free" Type
Sealer - Underbody and Front End, Airless Spray, Non-ELPO Type
Sealer - Underbody and Front End
Sealer - Underbody
Sealer - Vinyl Roof Cover To Lacquered Steel
Sealer - Weld-Through - Expanding - Thumb Grade - Non-ELPO
Sealer - Weld-Through, ELPO Type
Sealer - Weld-Through
Sealer \x96 Air Dry Repair, Black 9981111 Type
Sealer Plastisol, Thumb Grade
Seam Filler - Quarter To Roof For Vinyl Top Option
Seam Filler - Rear Quarter To Rocker Panel Joints Non-ELPO
Shipbuilding - Ventilation and Air- Treatment of Galleys and Pantries with Cooking Appliances
Solder Compound - Tinning, Premixed
Solder Dust Washer Compound
Solder Wire (9981235) or Solder Bar (9981008)
Solder Wire (9981950) or Solder Bar (9981951) 9981951
Soldering Flux
Solvent Cleaner for Dispersion Lacquer
Solvent Emulsion Cleaner
Solvent, Aromatic, SC - 100 Type
Solvent, Aromatic, Toluene
Solvent, Aromatic, Xylene
Solvent, Butyl Carbitol
Solvent, Butyl Cellosolve Acetate
Solvent, Butyl Cellosolve
Solvent, Cellosolve Acetate
Solvent, Chlorinated, 1,1,1, Trichloroethane
Solvent, Chlorinated, Methylene Chloride
Solvent, Chlorinated, Trichloroethylene
Solvent, Ethyl Alcohol (Denatured)
Solvent, Isopropyl Alcohol
Solvent, Kerosene
Solvent, Methyl Amyl Ketone
Solvent, Methyl Ethyl Ketone
Solvent, Methyl Isobutyl Ketone
Solvent, Mineral Spirits (Stoddard Solvent)
Solvent, Naphtha, VM and P
Solvent, Normal Butyl Acetate
Specification and Approval of Welding Procedures for Metallic Materials - Part 10: Welding Procedure Specification for Electron Beam Welding
Specification and Approval of Welding Procedures for Metallic Materials - Part 11: Welding Procedure Specification for Laser Beam Welding
Specification and Approval of Welding Procedures for Metallic Materials - Part 1: General Rules for Fusion Welding
Specification and Approval of Welding Procedures for Metallic Materials - Part 2: Welding Procedure Specification for Arc Welding
Specification and Approval of Welding Procedures for Metallic Materials - Part 3: Welding Procedure Tests for the Arc Welding of Steels
Specification and Approval of Welding Procedures for Metallic Materials - Part 4: Welding Procedure Tests for the Arc Welding of Aluminium and Its Alloys
Specification and Approval of Welding Procedures for Metallic Materials - Part 5: Approval by Using Approved Welding Consumables for Arc Welding
Specification and Approval of Welding Procedures for Metallic Materials - Part 6: Approval Related to Previous Experience
Specification and Approval of Welding Procedures for Metallic Materials - Part 7: Approval by a Standard Welding Procedure for Arc Welding
Specification and Approval of Welding Procedures for Metallic Materials - Part 8: Approval by a Pre- Production Welding Test
Spotting Surfacer, High Solids, for Lacquer
Stud Weld Barrier Coating
Supports de tracage pour dessins techniques - Films \xe0 dessin \xe0 lbase de polyester - Partie 1: Caract\xe9ristiques et marquage
Supports de tracage pour dessins techniques - Films \xe0 dessin i base de polyester - Partie 2: D\xe9termination des propri\xe9t\xe9s
Supports de tracage pour dessins techniques - Papier calque naturel
Surfactant
Tape \x96 Butyl \x96 Quarter Glass Installation
Tape, Polyurethane Form, Double Coated 3 0 X 19 mm (.12 X .75 in.)
Textile Machinery and Accessories - Two-for- One Twisters - Vocabulary
Thermal performance of buildings \x97 Determination of air permeability of buildings \x97 Fan pressurization method AMENDMENT 1
Tinning Solder Flux
Trace Arsenic in Liquid Organics and Heavy Petroleum Fractions by ICP-MS
Transmissions par courroies - Poulies \xe0 gorges pour courroies trap\xe9zo\xefdales (syst\xe8me bas\xe9 sur la largeur effective) - Contr\xf4le g\xe9om\xe9trique des gorges
Transmissions par courroies - Poulies et courroies stri\xe9es pour des applications - Profils PH, PJ, PK, PL et PM: Dimensions
Transmissions par courroies - Poulies et courroies stri\xe9es pour la construction automobile - Profil PK: Dimensions
Trial Use Standard for Test Equipment Description Language (TEDL)
Truck and Bus Tyres - Methods of Measuring Rolling Resistance
Tubes en mati\xe8res thermoplastiques - D\xe9termination de la rigidit\xe9 annulaire
Tubes en mati\xe8res thermoplastiques - D\xe9termination du taux de fluage
Two-Part Aluminum Repair Filler - Room Temperature Cure
Two-Part Aluminum Repair Filler
Two-Part Urethane Gap Filler
Urine Absorbing Aids - Vocabulary - Part 1: Conditions of Urinary Incontinence
Urine Absorbing Aids - Vocabulary - Part 2: Products
Urine Absorbing Aids - Vocabulary - Part 3: Identification of Product Types
Vinyl Tucking Lubricant
Wash Primer - S.M.C.
Water Dilutable-Type Compatible Drawing Compounds (9981246)
Water Dilutable-Type Compatible Drawing Compounds (9981614)
Water in Solids by Furnace Desorption with Volumetric Karl Fischer Titration
Water Soluble Paper
Water Soluble Shims
Water Test Dye Concentrate
Wax - Anti-Squeak Compound
Wax - Solder Paddle Lubricant
Wire, Gas Tungsten Arc Weld
Wire, Mig Weld, Silicon Bronze
Wire, Steel MIG Weld, Non Copper Coated

<< Prev Next >>