1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, and C35600. These alloys have nominal composition given in Table 1.
1.1.1 This product is suitable for applications requiring extensive machining before such cold-forming operations as swaging, flaring, severe knurling, or thread rolling.
1.1.2 Typically, product made to this specification is furnished as straight lengths. Sizes 1/2 in. [12 mm] and under may be furnished as wire in coils or on reels when requested.
1.2 The values stated in either inch-pound units or SI units are to be regarded separately as the standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.Note 1Refer to Specifications B16/B16M and B140/B140M for copper-zinc-lead (leaded-brass) rod and bar for screw machine applications.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B453/B453M-01 |
| Product Name | Standard Specification for Copper-Zinc-Lead Alloy (Leaded-Brass) Rod, Bar, and Shapes |