This specification covers plates made of carbon steel or low-alloy steel base, to which a layer of copper or copper-base alloy cladding is integrally and continuously bonded on one or both sides. The material is generally intended for pressure vessel applications, but may be used in other structural applications where corrosion resistance or conductivity of the alloy is of prime importance. The steel shall be primarily made by the open-hearth, electric-furnace (with optional degassing and refining done separately), or basic-oxygen processes. Secondary processes may also be performed, whereby the steel made from the primary processes is remelted using, but not limited to, electroslag remelting or vacuum arc remelting. Materials shall be tested and shall conform to dimensional (thickness, flatness, and outside diameter), mechanical (tensile, shear and bond strengths), and chemical composition requirements. The manufacturer may rework defects in the cladding by repair welding provided specific requirements are met.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B432-09 |
| Product Name | Standard Specification for Copper and Copper Alloy Clad Steel Plate |