ASTM International Standard Specification for Nickel-Chromium-Molybdenum-Niobium Alloy, Nickel-Chromium-Molybdenum-Silicon Alloy, and Nickel-Chromium-Molybdenum-Tungsten Alloy Rod and Bar ASTM B446-24

Description
This specification covers nickel-chromium-moly bdenum-columbium (UNS N06625), nickel-chromium-moly bdenum-silicon alloy (UNS N06219), and nickel-chromium-moly bdenum-tungsten alloy (UNS N06650) in the form of hot-worked rod and bar and cold-worked rod. The matreial shall conform to the required chemical composition for carbon, manganese, silicon, phosphorus, sulfur, chromium, columbium, tantalum, cobalt, molybdenum, iorn, aluminum, titanium, copper, nickel, tungsten, and nitrogen. The materials shall conform to the the heat treatment and room temperature tensile properties such as tensile strength, yield strength, and elongation. Dimensions of the alloys such as diameter, thickness, or width, length and straightness shall also be determined.
Request a Quote
Description
This specification covers nickel-chromium-moly bdenum-columbium (UNS N06625), nickel-chromium-moly bdenum-silicon alloy (UNS N06219), and nickel-chromium-moly bdenum-tungsten alloy (UNS N06650) in the form of hot-worked rod and bar and cold-worked rod. The matreial shall conform to the required chemical composition for carbon, manganese, silicon, phosphorus, sulfur, chromium, columbium, tantalum, cobalt, molybdenum, iorn, aluminum, titanium, copper, nickel, tungsten, and nitrogen. The materials shall conform to the the heat treatment and room temperature tensile properties such as tensile strength, yield strength, and elongation. Dimensions of the alloys such as diameter, thickness, or width, length and straightness shall also be determined.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Specification for Nickel-Chromium-Molybdenum-Niobium Alloy, Nickel-Chromium-Molybdenum-Silicon Alloy, and Nickel-Chromium-Molybdenum-Tungsten Alloy Rod and Bar - ASTM B446-24 - ASTM International
West Conshohocken, PA, United States
Standard Specification for Nickel-Chromium-Molybdenum-Niobium Alloy, Nickel-Chromium-Molybdenum-Silicon Alloy, and Nickel-Chromium-Molybdenum-Tungsten Alloy Rod and Bar
ASTM B446-24
Standard Specification for Nickel-Chromium-Molybdenum-Niobium Alloy, Nickel-Chromium-Molybdenum-Silicon Alloy, and Nickel-Chromium-Molybdenum-Tungsten Alloy Rod and Bar ASTM B446-24
This specification covers nickel-chromium-moly bdenum-columbium (UNS N06625), nickel-chromium-moly bdenum-silicon alloy (UNS N06219), and nickel-chromium-moly bdenum-tungsten alloy (UNS N06650) in the form of hot-worked rod and bar and cold-worked rod. The matreial shall conform to the required chemical composition for carbon, manganese, silicon, phosphorus, sulfur, chromium, columbium, tantalum, cobalt, molybdenum, iorn, aluminum, titanium, copper, nickel, tungsten, and nitrogen. The materials shall conform to the the heat treatment and room temperature tensile properties such as tensile strength, yield strength, and elongation. Dimensions of the alloys such as diameter, thickness, or width, length and straightness shall also be determined.

This specification covers nickel-chromium-molybdenum-columbium (UNS N06625), nickel-chromium-molybdenum-silicon alloy (UNS N06219), and nickel-chromium-molybdenum-tungsten alloy (UNS N06650) in the form of hot-worked rod and bar and cold-worked rod. The matreial shall conform to the required chemical composition for carbon, manganese, silicon, phosphorus, sulfur, chromium, columbium, tantalum, cobalt, molybdenum, iorn, aluminum, titanium, copper, nickel, tungsten, and nitrogen. The materials shall conform to the the heat treatment and room temperature tensile properties such as tensile strength, yield strength, and elongation. Dimensions of the alloys such as diameter, thickness, or width, length and straightness shall also be determined.

Supplier's Site

Technical Specifications

  ASTM International
Product Category Standards and Technical Documents
Product Number ASTM B446-24
Product Name Standard Specification for Nickel-Chromium-Molybdenum-Niobium Alloy, Nickel-Chromium-Molybdenum-Silicon Alloy, and Nickel-Chromium-Molybdenum-Tungsten Alloy Rod and Bar
Unlock Full Specs
to access all available technical data

Similar Products