This specification covers 39 grades of annealed titanium and titanium alloy forgings as Grade F-1, Grade F-2, Grade F-2H, Grade F-3, Grade F-4, Grade F-5, Grade F-6, Grade F-7, Grade F-7H, Grade F-9, Grade F-11, Grade F-12, Grade F-13, Grade F-14, Grade F-15, Grade F-16, Grade F-16H, Grade F-17, Grade F-18, Grade F-19 Grade F-20, Grade F-21, Grade F-23, Grade F-24, Grade F-25, Grade F-26, Grade F-26H, Grade F-27, Grade F-28, Grade F-29, Grade F-30, Grade F-31, Grade F-32, Grade F-33, Grade F-34, Grade F-35, Grade F-36, Grade F-37, and Grade F-38. The grades of titanium and titanium alloy metal covered by this specification shall conform to the requirements as to chemical composition prescribed. Forgings supplied under this specification shall conform to the requirements as to mechanical properties specified, as applicable, such as tensile strength, yield strength, and elongation. Nondestructive test requirements such as ultrasonic test, X-ray, or surface inspection shall be specified by the purchaser, if required.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B381-10e1 |
| Product Name | Standard Specification for Titanium and Titanium Alloy Forgings |