1.1 This test method prescribes the conditions required in copper-accelerated acetic acid-salt spray (CASS) testing for specification purposes. The standard does not specify the type of test specimen or exposure periods to be used for a specific product, nor the interpretation to be given to the results.
1.2 This test method is applicable to evaluating the corrosive performance of decorative copper/nickel/chromi
um or nickel/chromium coatings on steel, zinc alloys, aluminum alloys, and plastics designed for severe service. It is also applicable to the testing of anodized aluminum. The suitability of this test and correlation of results with service experience should be determined before it is specified for coating systems or materials other than those mentioned in this paragraph.
Note 1: The following standards are not requirements. They are referenced for information only: Practices B537 and E50, Specifications B456 and B604, and Test Method B602.
1.3 Units-The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. For more specific safety precautionary information see 8.1.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
1.1 This test method prescribes the conditions required in copper-accelerated acetic acid-salt spray (CASS) testing for specification purposes. The standard does not specify the type of test specimen or exposure periods to be used for a specific product, nor the interpretation to be given to the results.
1.2 This test method is applicable to evaluating the corrosive performance of decorative copper/nickel/chromium or nickel/chromium coatings on steel, zinc alloys, aluminum alloys, and plastics designed for severe service. It is also applicable to the testing of anodized aluminum. The suitability of this test and correlation of results with service experience should be determined before it is specified for coating systems or materials other than those mentioned in this paragraph.
Note 1: The following standards are not requirements. They are referenced for information only: Practices B537 and E50, Specifications B456 and B604, and Test Method B602.
1.3 Units-The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. For more specific safety precautionary information see 8.1.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.