This specification covers alloys UNS N06002, UNS N06230, UNS N12160, and UNS R30556 in the form of rolled plate, sheet, and strip for heat-resisting and general corrosive service. The material shall conform to the required chemical composition for nickel, iron, chromium, cobalt, molybdenum, tungsten, carbon, silicon, manganese, phosphorus, sulfur, columbium, tantalum, aluminum, zirconium, lanthanum, nitrogen, boron, and titanium. The alloy shall conform to specific mechanical requirements such as tensile strength, yield strength, and elongation. Annealed alloys UNS N06002, UNS N06230, and UNS R30556 sheet and strip shall conform to the grain size requirements.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B435-06(2011)e1 |
| Product Name | Standard Specification for UNS N06002, UNS N06230, UNS N12160, and UNS R30556 Plate, Sheet, and Strip |