ASTM International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
70
80
90
100
110
120
123
124
125
126
127
128
129
130
131
132
133
134
135
140
150
160
170
180
182
| Product Name | Notes |
|---|---|
| 1.1 In a broad sense, this terminology covers terminology associated with liquid particles dispersed in gas. The principal emphasis, however, is on particles produced by the process of atomization. 1.2... | |
| 1.1 In a broad sense, this terminology covers terminology associated with liquid particles dispersed in gas. The principal emphasis, however, is on particles produced by the process of atomization. 1.2... | |
| 1.1 Procedures are given for the correction of line overlap interferences encountered in the analysis of metallic and nonmetallic specimens in wavelength dispersive X-ray spectrometry. 1.2 Spectral interference occurs when... | |
| 1.1 The purpose of this practice is to obtain representative samples of liquid and steam as they exist in a pipeline transporting two-phase geothermal fluids. 1.1.1 The liquid and steam... | |
| 1.1 The terms covered in this terminology apply to two broad, generic classifications; terms related to characterizing liquid particles and terms relating to the process of atomization. 1.2 Terms in... | |
| 1.1 These practices are intended to provide general information on the techniques most often used in ultraviolet and visible quantitative analysis. The purpose is to render unnecessary the repetition of... | |
| 1.1 These practices cover a guide for the multivariate calibration of infrared spectrometers used in determining the physical or chemical characteristics of materials. These practices are applicable to analyses conducted... | |
| 1.1 These practices cover the techniques most often used in infrared quantitative analysis. Practices associated with the collection and analysis of data on a computer are included as well as... | |
| 1.1 These reference radiographs illustrate various types and severity levels of discontinuities in aluminum fusion welds that may be revealed by radiographic examination. These reference radiographs do not specify the... | |
| 1.1 These test methods cover independently the chemical analysis of each surface of zinc-nickel alloy electrolytically coated on steel sheet. The coatings have chemical compositions within the following limits: 1.2... | |
| 1.1 These test methods cover independently the chemical analysis of each surface of zinc-nickel alloy electrolytically coated on steel sheet. The coatings have chemical compositions within the following limits: Analyte... | |
| 1.1 This classification contains pairs of scales (see Figs. 1 through 6) for classifying an aspect of the serviceability of an office facility, that is, the capability of an office... | |
| 1.1 This classification contains pairs of scales for classifying an aspect of the serviceability of an office facility, that is, the capability of an office facility to meet certain possible... | |
| 1.1 This classification convers pairs of scales for classifying an aspect of the serviceability of an office facility, that is, the capability of an office facility to meet certain possible... | |
| 1.1 This classification covers matched sets of scales (see Figs. 1- 24) for classifying an aspect of the serviceability of an office facility, that is, the capability of an office... | |
| 1.1 This classification covers matched sets of scales for classifying an aspect of the serviceability of an office facility, that is, the capability of an office facility to meet certain... | |
| 1.1 This classification covers pairs of scales (see ) for classifying an aspect of the serviceability of an office facility, that is, the capability of an office facility to meet... | |
| 1.1 This classification covers pairs of scales (see Figs. 1- 6 ) for classifying an aspect of the serviceability of an office facility, that is, the capability of an office... | |
| 1.1 This classification covers pairs of scales for classifying an aspect of the serviceability of an office facility, that is, the capability of an office facility to meet certain possible... | |
| 1.1 This fire-test-response standard assesses the response of materials, products, and assemblies to controlled levels of radiant heat exposure with or without an external ignitor. 1.2 The fire-test-response characteristics determined... | |
| 1.1 This fire-test-response standard assesses the response of materials, products, and assemblies to controlled levels of radiant heat exposure with or without an external ignitor. 1.2 The fire-test-response characteristics determined... | |
| 1.1 This fire-test-response standard covers a means for determining the lethal toxic potency of smoke produced from a material or product ignited while exposed to a radiant heat flux of... | |
| 1.1 This fire-test-response standard describes the measurement of surface flammability of materials. It is not intended for use as a basis of ratings for building code purposes (see ). 1.2... | |
| 1.1 This fire-test-response standard describes the measurement of surface flammability of materials. It is not intended for use as a basis of ratings for building code purposes (see Appendix X1). | |
| 1.1 This fire-test-response standard, to be used for research and development purposes, covers the measurement of surface flammability of materials. It is not intended for use as a basis of... | |
| 1.1 This guide covers guidelines for developing and describing analytical procedures using a wavelength-dispersiv e X-ray spectrometer. 1.2 The values stated in SI units are to be regarded as the... | |
| 1.1 This guide covers guidelines for developing and describing analytical procedures using a wavelength-dispersiv e X-ray spectrometer. 1.2 This standard does not purport to address all of the safety concerns,... | |
| 1.1 This guide covers guidelines for translating application requirements into computed tomography (CT) system requirements/specifi cations and establishes a common terminology to guide both purchaser and supplier in the CT... | |
| 1.1 This guide covers information for classifying the measurement capability of pavement condition survey equipment or instrumentation that measures longitudinal profile, transverse profile or cracking of pavement surfaces while operating... | |
| 1.1 This guide covers many measurement methods and criteria for evaluating environmental noise, some of which are required to be used for specific purposes by governmental regulations. It is intended... | |
| 1.1 This guide covers many measurement methods and criteria for evaluating environmental noise. It includes the following: 1.1.1 The use of weightings, penalties, and normalization factors; 1.1.2 Types of noise... | |
| 1.1 This guide covers many measurement methods and criteria for evaluating environmental noise. It includes the following: 1.1.1 The use of weightings, penalties, and normalization factors; 1.1.2 Types of noise... | |
| 1.1 This guide covers procedures for measuring the bioaccumulation of sediment-associated contaminants by infaunal invertebrates. Marine, estuarine, and freshwater sediments are a major sink for chemicals that sorb preferentially to... | |
| 1.1 This guide covers procedures for measuring the bioaccumulation of sediment-associated contaminants by infaunal invertebrates. Marine, estuarine, and freshwater sediments are a major sink for contaminants that sorb preferentially to... | |
| 1.1 This guide covers procedures for obtaining laboratory data to evaluate the adverse effects of contaminants (for example, chemicals or biomolecules) associated with soil to earthworms (Family Lumbricidae) and potworms... | |
| 1.1 This guide covers procedures for obtaining laboratory data to evaluate the adverse effects of contaminants associated with soil on earthworms (Family Lumbricidae) from soil toxicity tests. The methods are... | |
| 1.1 This guide covers the capabilities needed for a Clinical Laboratory Information Management System (CLIMS). It was written so that both the vendors or developers of CLIMS and laboratory managers... | |
| 1.1 This guide covers the key parameters that determine the dynamic performance of an optical radiation transmitting fiber waveguide (see Note 1). For the purpose of this guide, optical radiation... | |
| 1.1 This guide covers the method for measuring the real time, in situ radiation-induced alterations to the Raman spectral signal transmitted by a multimode, step index, silica optical fiber. This... | |
| 1.1 This guide covers the preferred procedure for acquiring and post-processing of sputter crater depth measurements. This guide is limited to stylus-type surface profilometers equipped with a stage, stylus, associated... | |
| 1.1 This guide is intended for use in establishing the operating characteristics of a visual display unit (VDU), such as a cathode ray tube (CRT). Those characteristics define the relationship... | |
| 1.1 This guide is intended to assist in the development of conceptual site models to be used for the following: ( ) integration of technical information from various sources, (... | |
| 1.1 This guide is intended to assist in the development of conceptual site models to be used for the following: ( 1) integration of technical information from various sources, (2)... | |
| 1.1 This guide is intended to assist in the development of conceptual site models to be used for the following: (1) integration of technical information from various sources, (2) support... | |
| 1.1 This guide is intended to help ASTM technical committees determine when it is appropriate to add supplementary requirements (see Section B24 of Form and Style for ASTM Standards )... | |
| 1.1 This guide is intended to help ASTM technical committees determine when it is appropriate to add supplementary requirements (see Section B24 of Form and Style for ASTM Standards) to... | |
| 1.1 This guide provides guidelines for developing and describing analytical procedures using a wavelength dispersive X-ray spectrometer for elemental analysis of solid metals, ores, and related materials. Material forms discussed... | |
| 1.1 This guide provides procedures and criteria for the development and use of sediment/water microcosms for laboratory evaluations of the fate of chemical substances in the environment. It does not... | |
| 1.1 This guide sets the minimum requirements which an analytical chemistry laboratory should meet to be recognized as competent to carry out specific analytical procedures. 1.2 Additional requirements and information... | |
| 1.1 This practice covers a procedure for defining and satisfying the functions of a project, product, or process (hereafter referred to as focus of study). Projects include construction of commercial... | |
| 1.1 This practice covers a procedure for defining and satisfying the functions of a project. 1.2 A multidisciplinary team uses the procedure to convert stakeholder constraints, needs, and desires into... | |
| 1.1 This practice covers a procedure for defining and satisfying the requirements of the user's/owner's project. 1.2 A multidisciplinary team uses the procedure to convert design criteria and specifications into... | |
| 1.1 This practice covers a procedure for determining the impedance of absolute eddy-current probes (bridge-type, air or ferrite core, wire wound, shielded, or unshielded) used for finding material defects in... | |
| 1.1 This practice covers a procedure for measuring changes in length of threaded bolts using the ultrasonic pulse-echo technique. 1.2 This procedure is normally intended for metal bolting 6.3 mm... | |
| 1.1 This practice covers a procedure for measuring changes in length of threaded fasteners using conventional ultrasonic pulse-echo bolt-measuring instrumentation which has been properly calibrated. 1.2 This procedure is normally... | |
| 1.1 This practice covers a procedure for measuring changes in length of threaded fasteners using conventional ultrasonic pulse-echo bolt-measuring instrumentation which has been properly calibrated. 1.2 This procedure is normally... | |
| 1.1 This practice covers a procedure for measuring changes in length of threaded fasteners using conventional ultrasonic, pulse-echo bolt-measuring instrumentation which has been properly calibrated. 1.2 This procedure is normally... | |
| 1.1 This practice covers a systematic method for analyzing sputter-depth-profil e interface data and for accurately characterizing the shape of the interface region. Interface profile data are described with an... | |
| 1.1 This practice covers dosimetric procedures to be followed in facility characterization, process qualification, and routine processing using electron beam radiation to ensure that the entire product has been treated... | |
| 1.1 This practice covers procedures for installing flexible, prefabricated sheet membranes in contact with earth or granular fill used as vapor retarders under concrete slabs. 1.2 Conditions subject to frost,... | |
| 1.1 This practice covers procedures for installing flexible, prefabricated sheet membranes in contact with earth or granular fill used as vapor retarders under concrete slabs. 1.2 Conditions subject to frost... | |
| 1.1 This practice covers procedures for penetrant examination of materials. Penetrant testing is a nondestructive testing method for detecting discontinuities that are open to the surface such as cracks, seams,... | |
| 1.1 This practice covers procedures for selecting, designing, installing, and inspecting flexible, prefabricated sheet membranes in contact with earth or granular fill used as vapor retarders under concrete slabs. 1.2... | |
| 1.1 This practice covers procedures for selecting, designing, installing, and inspecting flexible, prefabricated sheet membranes in contact with earth or granular fill used as vapor retarders under concrete slabs. 1.2... | |
| 1.1 This practice covers reporting particle size measurement data. 1.2 This practice applies to particle size measurement methods, devices, detail levels, and data formats for dry powders, and wet suspensions... | |
| 1.1 This practice covers reporting particle size measurement data. 1.2 This practice applies to particle size measurement methods, devices, detail levels, and data formats for dry powders, and wet suspensions... | |
| 1.1 This practice covers routine testing of scanning Raman spectrometer performance and to assist in locating problems when performance has degraded. It is also intended as a guide for obtaining... | |
| 1.1 This practice covers techniques for the ultrasonic A-scan examination of specific weld configurations joining wrought ferrous or aluminum alloy materials to detect weld discontinuities (Note 1). The reflection method... | |
| 1.1 This practice covers techniques for the ultrasonic A-scan examination of specific weld configurations joining wrought ferrous or aluminum alloy materials to detect weld discontinuities (see Note 1). The reflection... | |
| 1.1 This practice covers techniques that are of general use in analyzing multicomponent samples, by using a combination of gas chromatography (GC) and infrared (IR) spectrophotometric techniques. The mixture is... | |
| 1.1 This practice covers techniques that are of general use in analyzing qualitatively multicomponent samples by using a combination of gas chromatography (GC) and infrared (IR) spectrophotometric techniques. The mixture... | |
| 1.1 This practice covers testing the performance of an electrolytic conductivity detector (ELCD) used as the detection component of a gas chromatographic system. 1.2 This practice is directly applicable to... | |
| 1.1 This practice covers testing the performance of an electrolytic conductivity detector (ELCD) used as the detection component of a gas chromatographic system. 1.2 This practice is directly applicable to... | |
| 1.1 This practice covers the acid digestion of settled dust samples (collected using wipe sampling practices) and associated quality control (QC) samples for the determination of lead using laboratory atomic... | |
| 1.1 This practice covers the acid digestion of surface dust samples (collected using wipe sampling practices) and associated quality control (QC) samples for the determination of lead. 1.2 The values... | |
| 1.1 This practice covers the acid digestion of surface dust samples (collected using wipe sampling practices) and associated quality control (QC) samples for the determination of lead. 1.2 The values... | |
| 1.1 This practice covers the design and material selection of a contrast sensitivity measuring gage used to determine the minimum change in material thickness or density that may be imaged... | |
| 1.1 This practice covers the design and material selection of a contrast sensitivity measuring gage used to determine the minimum material thickness or density that may be imaged without regard... | |
| 1.1 This practice covers the design and material selection of a contrast sensitivity measuring gauge used to determine the minimum change in material thickness or density that may be imaged... | |
| 1.1 This practice covers the preparation and use of semi-adiabatic calorimeters for measurement of absorbed dose in graphite, water, or polystyrene when irradiated with electrons. The calorimeters are either transported... | |
| 1.1 This practice covers the recommended procedures for the sensory evaluation of edible oils and fats. 1.2 This practice covers techniques for evaluating appearance, odor, and flavor in fats and... | |
| 1.1 This practice covers the recommended procedures for the sensory evaluation of edible oils and fats. 1.2 This practice covers techniques for evaluating odor and flavor in fats and oils,... | |
| 1.1 This practice covers the reporting of particle size measurement data. 1.2 This practice applies to particle size measurement methods, devices, detail levels, and data formats for dry powders, and... | |
| 1.1 This practice covers the sample preparation procedures for paint samples that are collected during the assessment, management or control of lead hazards. 1.2 This practice describes the digestion procedures... | |
| 1.1 This practice covers the sample preparation procedures for paint samples that are collected during the assessment, management or control of lead hazards. 1.2 This practice describes the digestion procedures... | |
| 1.1 This practice covers the testing of the performance of a variable-wavelength photometric detector (VWPD) used as the detection component of a liquid-chromatograph ic (LC) system operating at one or... | |
| 1.1 This practice describes a systematic method for analyzing depth-profile and linescan data and for accurately characterizing the shape of an interface region or topographic feature. The profile data are... | |
| 1.1 This practice describes how to prepare the information on hazardous materials as required for employee safety and health programs. This practice also provides information on what data are required... | |
| 1.1 This practice is a definitive procedure for setting requirements for the serviceability of a building or building-related facility. 1.2 This practice is not intended to be used for regulatory... | |
| 1.1 This practice is designed for routine testing of scanning Raman spectrometer performance and to assist in locating problems when performance has degraded. It is also intended as a guide... | |
| 1.1 This practice is intended to serve as a guide for the testing of the performance of a variable-wavelength photometric detector (VWPD) used as the detection component of a liquid-chromatograph... | |
| 1.1 This practice lists the minimum information necessary to describe the instrumental, experimental, and data reduction procedures used in acquiring and reporting images generated by secondary ion mass spectrometry (SIMS). | |
| 1.1 This practice provides a definitive procedure for setting the level of requirements of the users (functionality) for the functional capability of a building or building-related facility. 1.2 This practice... | |
| 1.1 This practice2 covers procedures for penetrant examination of materials. Penetrant testing is a nondestructive testing method for detecting discontinuities that are open to the surface such as cracks, seams,... | |
| 1.1 This specification covers minimum performances and specification criteria for an air retarder (AR) material or system for framed walls of low-rise buildings. The intended users are purchasers of the... | |
| 1.1 This specification covers separable single-circuit miniature thermocouple connectors with two flat pins. Connectors covered by this specification must be rated for continuous use to at least 300°F (150°C), but... | |
| 1.1 This specification covers the design, construction, and weatherability of structural standing seam aluminum roof panel systems that resist all superimposed design loads without the benefit of supporting deck or... | |
| 1.1 This specification covers the identification of the lexicons to be used for the data elements identified in Appendix X1 of Guide E 1384. It is intended to unify the... | |
| 1.1 This specification covers the requirements for design and construction of electroformed sieves. These sieves are used to perform particle-size distribution analysis and in preparing narrowly designated particle-size fractions. They... | |
| 1.1 This specification covers the requirements for magnesium oxide (MgO) and aluminum oxide (Al2O3) powders and crushable insulators used to manufacture metal-sheathed cables of platinum resistance... | |
| 1.1 This standard provides guidelines for developing and describing analytical procedures using a wavelength dispersive X-ray spectrometer for elemental analysis of solid metals, ores, and related materials. Material forms discussed... | |
| 1.1 This terminology covers terms used in the description and procedure of analysis of the size of particulate materials through sieve analysis with standard testing sieves. The terms relate directly... | |
| 1.1 This terminology defines terms used in the description and procedure of analysis of the size of particulate materials through sieve analysis with standard testing sieves. The terms relate directly... | |
| 1.1 This terminology includes all those terms used in all of the standards under the jurisdiction of Subcommittee E29.01. Terms are defined that are related to the manufacture of standard... | |
| 1.1 This terminology is intended to assist forensic document examiners in expressing conclusions based on their examination. | |
| 1.1 This terminology is intended to assist forensic document examiners in expressing conclusions based on their examination. 1.2 This terminology is based on the report of a committee of the... | |
| 1.1 This terminology is intended to assist forensic document examiners in expressing conclusions or opinions based on their examinations. 1.2 The terms in this terminology are based on the report... | |
| 1.1 This test method covers a long-term study to determine the effects of a substance in a mammalian species such as the rat following prolonged and repeated oral exposure. Under... | |
| 1.1 This test method covers a microbiological test procedure based upon the Salmonella mutagenesis assay of Ames et al () (see also Maron et al ()). It can be used... | |
| 1.1 This test method covers a microbiological test procedure based upon the Salmonella mutagenesis assay of Ames et al (1) (see also Maron et al (2)). It can be used... | |
| 1.1 This test method covers a microbiological test procedure based upon the Salmonella mutagenesis assay of Ames et al (1)2 (see also Maron et al (2)). It can be used... | |
| 1.1 This test method covers a microbiological test procedure based upon the Salmonella mutagenesis assay of Ames et al. (1)2 (see also Maron et al. (2)). It can be used... | |
| 1.1 This test method covers a microbiological test procedure based upon the Salmonella mutagenesis assay of Ames et al. (1)2 (see also Maron et al. (2)). 1.1.1 Blackburn et al. | |
| 1.1 This test method covers an inhalation procedure to investigate the cardiac sensitization of volatile chlorinated hydrocarbons and other volatile solvents. 1.2 This test method is primarily a screening tool. | |
| 1.1 This test method covers determination of the kinetic parameters, Arrhenius activation energy, and pre-exponential factor by thermogravimetry, based on the assumption that the decomposition obeys first-order kinetics. 1.2 This... | |
| 1.1 This test method covers determination of the kinetic parameters, Arrhenius activation energy, and preexponential factor by thermogravimetry, based on the assumption that the decomposition obeys first-order kinetics. 1.2 This... | |
| 1.1 This test method covers measurement of total luminous reflectance factor of opaque, nonfluorescent specimens by use of an integrating-sphere reflectometer with illumination at an angle of 30° from the... | |
| 1.1 This test method covers procedures for penetrant examination of materials. They are nondestructive testing methods for detecting discontinuities that are open to the surface such as cracks, seams, laps,... | |
| 1.1 This test method covers procedures for the determination of the biodegradability or removability, or both, of nonvolatile organic chemicals (Henry's Constant <10 -3 atm/m3 /day) using a laboratory... | |
| 1.1 This test method covers procedures for the determination of the biodegradability or removability, or both, of nonvolatile organic chemicals (Henry's Constant <10−3 atm/m3/day) using a laboratory... | |
| 1.1 This test method covers the assignment of a glass transition temperature (Tg) of materials using dynamic mechanical analyzers. 1.2 This test method is applicable to thermoplastic polymers,... | |
| 1.1 This test method covers the assignment of a glass transition temperature (Tg) of materials using dynamic mechanical analyzers. 1.2 This test method is applicable to thermoplastic polymers, thermoset polymers,... | |
| 1.1 This test method covers the determination of ethanol soluble extractives, expressed as a percentage of the oven-dried biomass, of hard and soft woods, herbaceous materials (such as switchgrass and... | |
| 1.1 This test method covers the determination of iron in aromatic hydrocarbons, their derivatives, and related chemicals in the range from 0.01 to 0.2 μg/g using [3-(2-pyridyl)-5,6-b is(4-phenylsulfonic acid)-1,2,4-triazine ,... | |
| 1.1 This test method covers the determination of iron in the range from 0.01 to 0.2 μg/g using FerroZine reagent solution. The range may be extended through the use of... | |
| 1.1 This test method covers the determination of iron in the range from 0.01 to 0.2 μg/g using FerroZine2 reagent solution. The range may be extended through the use of... | |
| 1.1 This test method covers the determination of iron in the range from 0.01 to 0.2 g/g using FerroZine reagent solution. The range may be extended through the use of... | |
| 1.1 This test method covers the determination of the environment-assisted cracking threshold stress intensity factor parameters, KIEAC and KEAC, for metallic materials from constant-force testing of fatigue... | |
| 1.1 This test method covers the determination of the environment-assisted cracking threshold stress intensity factor parameters, KIEAC and KEAC, for metallic materials from constant-load testing of fatigue precracked beam or... | |
| 1.1 This test method covers the determination of the resistance of exterior metal roof panel systems to air infiltration resulting from either positive or negative air pressure differences. The test... | |
| 1.1 This test method covers the determination of the resistance of exterior metal roof panel systems to water penetration when water is applied to the outdoor face simultaneously with a... | |
| 1.1 This test method covers the identification of ignitable liquids based on interpretation of gas chromatography-elect ron ionization mass spectrometry (GC-MS) data within the context of fire debris analysis. 1.2... | |
| 1.1 This test method covers the identification of residues of ignitable liquids in extracts from fire debris samples. Extraction procedures are described in the referenced documents. 1.2 Although this test... | |
| 1.1 This test method covers the identification of residues of ignitable liquids in extracts from fire debris samples. Extraction procedures are described in the referenced documents. 1.2 Although this test... | |
| 1.1 This test method covers the identification of residues of ignitable liquids in extracts from fire debris samples. Extraction procedures are described in the referenced documents. 1.2 While this test... | |
| 1.1 This test method covers the measurement of the retroreflective properties of raised retroreflective pavement markers at a prescribed geometry, by means of a portable retroreflectometer that can be used... | |
| 1.1 This test method describes a microbiological test procedure based upon the Salmonella mutagenesis assay of Ames et al (1) (see also Maron et al (2)). It can be used... | |
| 1.1 This test method describes a procedure for the application of unipolar magnitude estimation to the evaluation of the magnitude of sensory attributes. The test method covers procedures for the... | |
| 1.1 This test method describes the determination of assay and impurities in acetic anhydride by gas chromatography. The acetic anhydride should be at least 95 % pure. 1.2 The values... | |
| 1.1 This test method describes the determination of assay and impurities in acetic anhydride by gas chromatography. The acetic anhydride should be at least 95 % pure. 1.2 This standard... | |
| 1.1 This test method describes the determination of the kinetic parameters, Arrhenius activation energy, and pre-exponential factor by thermogravimetry, based on the assumption that the decomposition obeys first-order kinetics using... | |
| 1.1 This test method describes the determination of the kinetic parameters, Arrhenius activation energy, and preexponential factor by thermogravimetry, based on the assumption that the decomposition obeys first-order kinetics. 1.2... | |
| 1.1 This test method describes the determination of the kinetic parameters, Arrhenius activation energy, and preexponential factor by thermogravimetry, based on the assumption that the decomposition obeys first-order kinetics. 1.2... | |
| 1.1 This test method describes the determination of the kinetic parameters, Arrhenius activation energy, and preexponential factor by thermogravimetry, based on the assumption that the decomposition obeys first-order kineticsusing the... | |
| 1.1 This test method is used to determine the percent suspensibility of dry pesticide formulations. 1.2 The values stated in SI units are to be regarded as standard. No other... | |
| 1.1 This test method is used to determine the percent suspensibility of dry pesticide formulations. 1.2 This standard does not purport to address all of the safety concerns, if any,... | |
| 1.1 This test method provides instruction for determining the spatial resolution and contrast sensitivity in X-ray and γ-ray computed tomography (CT) images. The determination is based on examination of the... | |
| 1.1 This test method provides instruction for determining the spatial resolution and contrast sensitivity in X-ray and γ-ray computed tomography (CT) volumes. The determination is based on examination of the... | |
| 1.1 This test method provides instruction for determining the spatial resolution and contrast sensitivity in X-ray and -ray computed tomography (CT) images. The determination is based on examination of the... | |
| 1.1 This test method provides instruction for determining the spatial resolution and contrast sensitivity in X-ray and ?-ray computed tomography (CT) volumes. The determination is based on examination of the... | |
| Method of Free Bend Test for Ductility of Welds (Withdrawn 1978) | |
| Methods for Fire Tests of Window Assemblies (Withdrawn 1995) | |
| Standard Methods of Fire Tests Of Window Assemblies | |
| Standard Practice for General Techniques of Infrared Quantitative Analysis | |
| Standard Practices for General Techniques of Ultraviolet-Visible Quantitative Analysis | |
| Standard Recommended Practice for General Techniques of Ultraviolet Quantitative Analysis | |
| Standard Recommended Practices for General Techniques Of Infrared Quantitative Analysis | |
| Standard Recommended Practices for General Techniques Of Ultraviolet Quantitative Analysis | |
| Standard Terminology Relating to Radiation Measurements and Dosimetry | |
| Standard Test Method for Surface Flammability of Materials Using a Radiant Heat Energy Source | |
| This specification covers all paper and automated systems related to the identification of the lexicons to be used for the data elements intended to unify the representations for: (1) primary... | |
| This specification covers separable single-circuit miniature thermocouple connectors with two flat pins. Connectors covered by this specification must be rated for continuous use to at least 300 °F (150 °C),... | |
| This specification covers the design, construction, and weatherability of structural standing seam aluminum roof panel systems. It includes performance requirements for the following elements only: panels, concealed panel clips, panel/clip... | |
| This specification covers the minimum performance and acceptance criteria for an air barrier (AB) material or system for framed walls of low-rise buildings with the service life of the building... | |
| This specification covers the requirements for magnesium oxide (MgO) and aluminum oxide (Al2O3) powders and crushable insulators used to manufacture metal-sheathed platinum resistance thermometers (PRTs), noble metal thermocouples, base metal... |
| << Prev | Next >> |