This specification covers the design, construction, and weatherability of structural standing seam aluminum roof panel systems. It includes performance requirements for the following elements only: panels, concealed panel clips, panel/clip anchorage, and panel joint sealers. Structural panels shall be designed in accordance with the required specifications for aluminum structures and in accordance with sound engineering methods and practices. The static load capacity and uplift index shall be tested to meet the requirements prescribed. Connections of panels to structural members shall be made with concealed panel clips compatible with the panel design. A fixing line is required to anchor roof panels in order to maintain end alignment and to resist in-plane gravity and thermal force components. Panel-to-panel sidelap connections and endlaps shall be weathertight. Panels of maximum practicable lengths shall be used to minimize endlaps.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1637-98(2025)e1 |
| Product Name | Standard Specification for Structural Standing Seam Aluminum Roof Panel Systems |