1.1 This guide is intended for use in establishing the operating characteristics of a visual display unit (VDU), such as a cathode ray tube (CRT). Those characteristics define the relationship between the digital information supplied by a computer, which defines an image, and the resulting spectral radiant exitance and CIE tristimulus values. The mathematical description of this relationship can be used to provide a nearby device-independent model for the accurate display of color and colored images on the VDU. The CIE tristimulus values referred to here are those calculated from the CIE 1931 2° standard colorimetric (photopic) observer.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1682-08(2018) |
| Product Name | Standard Guide for Modeling the Colorimetric Properties of a CRT-Type Visual Display Unit |