1.1 This guide covers the key parameters that determine the dynamic performance of an optical radiation transmitting fiber waveguide (see Note 1). For the purpose of this guide, optical radiation is electromagnetic radiation of wavelengths from about 200 nm to about 5000 nm (correspondingly, frequencies of 50 000 cm-1 to 2000 cm-1, and photon energies of 6 eV to 0.25 eV).
Note 1: Typical designations of radiation transmitting fiber waveguides include optical waveguide, fiber-optic, fiber-optic waveguide, and fiber-optic radiation guide.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1653-94(2021) |
| Product Name | Standard Guide for Specifying Dynamic Characteristics of Optical Radiation Transmitting Fiber Waveguides |