1.1 These reference radiographs illustrate various types and severity levels of discontinuities in aluminum fusion welds that may be revealed by radiographic examination. These reference radiographs do not specify the acceptable level of these discontinuities, rather they provide a visual reference for communicating the acceptable level.
Note 1--The reference radiographs consist of a set of eight plates (81 /2 by 11 in. (22 by 28 cm)), covering base material up to and including 0.75 in. (19 mm) in thickness.
1.2 These reference radiographs are based on two nominal weld thicknesses in wrought aluminum products and are applicable to the thickness ranges shown in . The welds were produced using base material plates of 6061 and 5083 alloys and 5356 and 4043 gas metal-arc (GMA) electrodes. These reference radiographs are intended for use in evaluating radiographs of welds in wrought aluminum products. They are not recommended for use with repair welds in cast materials; however, they are appropriate for use with assembly or fabrication welds. Reference radiographs for aluminum and magnesium castings are available in Reference Radiographs E155 and E505.
1.3 The adjunct contains illustrations of representative graded and ungraded discontinuities. lists the discontinuity types and severities illustrated for each thickness of base material. Each of the graded discontinuity types has five severity levels, 1 through 5, in order of increasing severity. The ungraded discontinuities are included for informational purposes.
1.4 The values stated in inch-pound units are to be regarded as the standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1648-95 |
| Product Name | Standard Reference Radiographs for Examination of Aluminum Fusion Welds |