1.1 These practices cover the techniques most often used in infrared quantitative analysis. Practices associated with the collection and analysis of data on a computer are included as well as practices that do not use a computer.
1.2 This practice does not purport to address all of the concerns associated with developing a new quantitative method. It is the responsibility of the developer to ensure that the results of the method fall in the desired range of precision and bias.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazard statements appear in Section 6, Note A4.7, Note A4.11, and Note A5.6.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E168-16 |
| Product Name | Standard Practices for General Techniques of Infrared Quantitative Analysis |