This specification covers separable single-circuit miniature thermocouple connectors with two flat pins. Connectors covered by this specification must be rated for continuous use to at least 300 °F (150 °C), but they may optionally be rated higher. This specification does not cover multiple-circuit connectors, multi-pin connectors, standard size connectors, connectors intended primarily for panel mounting, or high-temperature connectors (for example, those designed for continuous use at temperatures significantly above approximately 500 °F (260 °C)). The connectors shall be rated based on their performance during contact resistance, thermal gradient, and insulation resistance tests.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1684/E1684M-15 |
| Product Name | Standard Specification for Miniature Thermocouple Connectors |