ASTM International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
70
80
90
100
110
120
128
129
130
131
132
133
134
135
136
137
138
139
140
150
160
170
180
182
| Product Name | Notes |
|---|---|
| 1.1 Nuclear Research Emulsions (NRE) have a long and illustrious history of applications in the physical sciences, earth sciences and biological sciences (,). In the physical sciences, NRE experiments have... | |
| 1.1 Nuclear Research Emulsions (NRE) have a long and illustrious history of applications in the physical sciences, earth sciences and biological sciences (1, 2)2. In the physical sciences, NRE experiments... | |
| 1.1 Nuclear Research Emulsions (NRE) have a long and illustrious history of applications in the physical sciences, earth sciences and biological sciences (1,2) . In the physical sciences, NRE experiments... | |
| 1.1 Nuclear Research Emulsions (NRE) have a long and illustrious history of applications in the physical sciences, earth sciences and biological sciences (1,2)2. In the physical sciences, NRE experiments have... | |
| 1.1 Purpose-This practice identifies minimum requirements for environmental regulatory compliance audits (audits). It also provides information on the terms and procedures associated with audits as practiced in the United States... | |
| 1.1 Purpose-This practice2 identifies minimum requirements for environmental regulatory compliance audits (audits). It also provides information on the terms and procedures associated with audits as practiced in the United States... | |
| 1.1 Purpose\u2014This practice2 identifies minimum requirements for environmental regulatory compliance audits (audits). It also provides information on the terms and procedures associated with audits as practiced in the United States... | |
| 1.1 PurposeThis practice identifies minimum requirements for environmental regulatory compliance audits (audits). It also provides information on the terms and procedures associated with audits as practiced in the United States... | |
| 1.1 Test Method A determines kinetic parameters for activation energy, frequency factor and reaction order using differential scanning calorimetry from a series of isothermal experiments over a small ( 10... | |
| 1.1 Test Method A determines kinetic parameters for activation energy, pre-exponential factor and reaction order using differential scanning calorimetry from a series of isothermal experiments over a small (∼ 10... | |
| 1.1 Test Method A determines kinetic parameters for activation energy, pre-exponential factor and reaction order using differential scanning calorimetry from a series of isothermal experiments over a small (~ 10... | |
| 1.1 Test Methods A, B, and C determine kinetic parameters for activation energy, pre-exponential factor and reaction order using differential scanning calorimetry (DSC) from a series of isothermal experiments over... | |
| 1.1 Test Methods A, B, and C determine kinetic parameters for activation energy, pre-exponential factor and reaction order using differential scanning calorimetry from a series of isothermal experiments over a... | |
| 1.1 The intent of these practices is to define atomic oxygen exposure procedures that are intended to minimize variability in results within any specific atomic oxygen exposure facility as well... | |
| 1.1 The objective of this guide is to provide procedures which may be used in the design, execution, and analysis of studies to quantitatively assess the objective sensory attributes of... | |
| 1.1 The purpose of this guide is to establish ethical requirements for all individuals engaged in forensic psychophysiological detection of deception (PDD). 1.2 All individuals engaged in the practice of... | |
| 1.1 The purpose of this guide is to establish requirements for all individuals engaged in forensic psychophysiological detection of deception (PDD). 1.2 All individuals engaged in the practice of conducting... | |
| 1.1 These practices describe a data system generated from 1955 through 1974. It is in world-wide use as the largest publicly available data base. It is recognized that it does... | |
| 1.1 These test methods are designed to evaluate the shear stiffness, shear strength, and ductility of a wall assembly, including applicable shear connections and hold-down connections, under quasi-static cyclic (reversed)... | |
| 1.1 These test methods are designed to evaluate the shear stiffness, shear strength, and ductility of a wall assembly, including applicable shear connections and hold-down connectors, under quasi-static cyclic (reversed)... | |
| 1.1 These test methods cover procedure and equipment for the determination of tensile strength, yield strength, elongation, and reduction of area of metallic materials at elevated temperatures. 1.2 Determination of... | |
| 1.1 These test methods cover procedure and equipment for the determination of tensile strength, yield strength, elongation, and reduction of area of metallic materials at elevated temperatures. 1.2 Determination of... | |
| 1.1 These test methods cover procedures to perform porosity ratings on metallographic specimens of thermal sprayed coatings (TSCs) prepared in accordance with Guide E 1920 by direct comparison to standard... | |
| 1.1 These test methods cover procedures to perform porosity ratings on metallographic specimens of thermal sprayed coatings (TSCs) prepared in accordance with Guide E1920 by direct comparison to standard images... | |
| 1.1 These test methods cover the determination of the limiting oxygen (oxidant) concentration of mixtures of oxygen (oxidant) and inert gases with flammable gases and vapors at a specified initial... | |
| 1.1 These test methods cover the evaluation of the shear stiffness, shear strength, and ductility of a wall assembly, including applicable shear connections and hold-down connections, under quasi-static cyclic (reversed)... | |
| 1.1 These test methods cover the evaluation of the shear stiffness, shear strength, and ductility of the vertical elements of lateral force resisting systems, including applicable shear connections and hold-down... | |
| 1.1 These test methods cover the procedures for determining the resistance of paneled wall systems subjected to combined lateral loads and axial loads. 1.2 These test methods involve the simultaneous... | |
| 1.1 These test methods cover the procedures for determining the resistance of paneled wall systems subjected to combined lateral loads and axial loads. 1.2 These test methods involve the simultaneous... | |
| 1.1 This classification covers bridge elements and related approach work. Elements, as defined here, are major components common to most bridges. Elements usually perform a given function, regardless of the... | |
| 1.1 This fire-test-response standard determines and quantifies material flammability characteristics, related to the propensity of materials to support fire propagation, by means of a fire propagation apparatus (FPA). Material flammability... | |
| 1.1 This fire-test-response standard determines and quantifies synthetic polymer material flammability characteristics, related to the propensity of materials to support fire propagation, by means of a fire propagation apparatus (FPA). | |
| 1.1 This fire-test-response standard is applicable to door assemblies for use in walls to retard the passage of fire (see .). 1.2 This fire-test-response standard determines the ability of door... | |
| 1.1 This fire-test-response standard provides a means of measuring mass loss and ignitability, for screening purposes, from essentially planar materials, products, or assemblies (including surface finishes), exposed to controlled levels... | |
| 1.1 This guide covers a framework for the protection of healthcare information. It addresses both storage and transmission of information. It describes existing standards used for information security which can... | |
| 1.1 This guide covers basic considerations, criteria, principles and recommendations that should be helpful when developing, utilizing, or assessing PCR-specific protocols for the amplification and detection or identification of mycobacterial... | |
| 1.1 This guide covers how to conduct, document and report findings of a lead hazard assessment of dwellings and of other child-occupied facilities. 1.2 Procedures for assessment of personal items,... | |
| 1.1 This guide covers how to conduct, document and report findings of a lead hazard assessment of dwellings and of other child-occupied facilities. 1.2 Procedures for assessment of personal items,... | |
| 1.1 This guide covers how to conduct, document and report findings of a lead hazard assessment of dwellings and other facilities frequented by children. 1.2 Procedures for assessment of personal... | |
| 1.1 This guide covers how to conduct, document, and report findings of a lead hazard assessment of dwellings and of other child-occupied facilities. 1.2 Procedures for assessment of personal items,... | |
| 1.1 This guide covers information for incorporating activity and use limitations that are protective of human health and the environment into federal, state, tribal or local remediation programs using a... | |
| 1.1 This guide covers mechanisms that can be used to protect healthcare information which is being transmitted over networks using the Internet Protocol Suite (IPS). This includes the actual Internet... | |
| 1.1 This guide covers methods for selection and application of coal combustion products (CCPs) for use in the chemical stabilization of trace elements in wastes and wastewater. These elements include,... | |
| 1.1 This guide covers procedures and test methods for process component qualification by the end user. The goal is to assess the safety impact of extractables from non-metallic process components... | |
| 1.1 This guide covers standardized procedures for the quantitative sensory assessment of fragrance/odor intensity or attribute intensity of fragrances in hair-care products through all stages of use (point of purchase,... | |
| 1.1 This guide covers standardized procedures for the quantitative sensory assessment of fragrance/odor intensity or attribute intensity of fragrances in shampoo or hair conditioner base through all stages of use... | |
| 1.1 This guide covers the establishment of a quality assurance program for dictation, medical transcription, and related processes. Quality assurance (QA) is necessary to ensure the accuracy of healthcare documentation. | |
| 1.1 This guide covers the implementation of the Mass Spectrometric Data Protocol in analytical software applications. Implementation of this protocol requires: 1.1.1 Specification E 2077, which contains the full set... | |
| 1.1 This guide covers the implementation of the Mass Spectrometric Data Protocol in analytical software applications. Implementation of this protocol requires: 1.1.1 Specification E2077, which contains the full set of... | |
| 1.1 This guide describes a protocol for optimizing, controlling, and reporting test method uncertainties from multiple workstations in the same laboratory organization. It does not apply when different test methods,... | |
| 1.1 This guide describes an approach to the validation process for a Laboratory Information Management System (LIMS). 1.2 This guide is for validation of a commercial LIMS purchased from a... | |
| 1.1 This guide describes how to conduct, document and report findings of a lead hazard assessment in residential dwellings and other buildings and related areas known to contain, or are... | |
| 1.1 This guide describes methods for determining and evaluating causes of water leakage of exterior walls. For this purpose, water penetration is considered leakage, and therefore problematic, if it exceeds... | |
| 1.1 This guide describes procedures for conducting controlled experiments with caged bivalves under field conditions. The purpose of this approach is to facilitate the simultaneous collection of field data to... | |
| 1.1 This guide describes some standard procedures applicable to the analysis of phencyclidine and its analogues using microcrystal tests (1-8). 1.2 These procedures are applicable to phencyclidme and its analogues... | |
| 1.1 This guide describes some standard procedures applicable to the analysis of phencyclidine and its analogues using microcrystal tests. 1.2 These procedures are applicable to phencyclidme and its analogues which... | |
| 1.1 This guide describes standardized procedures for the quantitative sensory assessment of fragrance/odor intensity or attribute intensity of fragrances in shampoo or hair conditioner base through all stages of use... | |
| 1.1 This guide establishes essential and recommended elements in procedures for conducting psychophysiological detection of deception (PDD) examinations for clinical applications with individuals in treatment, on probation or parole for... | |
| 1.1 This guide establishes essential and recommended elements in the procedures for the conduct of a psychophysiological detection of deception (PDD) examination. 1.1.1 Other unique PDD applications are addressed separately. | |
| 1.1 This guide establishes procedures for conducting a clinical polygraph examination (CPE), to include, but not limited to, post conviction sex offender testing (PCSOT). This PDD model is specifically intended... | |
| 1.1 This guide establishes the minimum amount of advanced continuing education required for individuals engaged in psychophysiological detection of deception (PDD) examinations. | |
| 1.1 This guide provides detailed guidance for use by owners and property managers in developing and implementing a lead hazard management program in facilities that are likely to be occupied... | |
| 1.1 This guide sets a protocol for generating and reporting measurements that are traceable to SI units or Certified Reference Materials in laboratories that serve the metals industries. This standard... | |
| 1.1 This is a guide for conducting risk-based corrective action (RBCA) at chemical release sites based on protecting human health and the environment. The RBCA is a consistent decision-making process... | |
| 1.1 This is a guide to developing fire hazard assessments for rail transportation vehicles. It has been written to assist professionals, including fire safety engineers, who wish to assess the... | |
| 1.1 This method covers a test for determining the thermoelectric emf of a thermoelement versus NIST platinum 67 (Pt-67) by means of measuring the difference between the emf of the... | |
| 1.1 This method describes calibration of the length change (deflection) measurement or thermal expansion of thermomechanical analyzers (TMA) over the temperature range from -100 to 600C using the thermal expansion... | |
| 1.1 This method describes calibration of the length change (deflection) measurement or thermal expansion of thermomechanical analyzers (TMA) within the temperature range from -150 to 1000 C using the thermal... | |
| 1.1 This practice covers portable X-ray fluorescence (XRF) instruments intended for the measurement of lead in paint. It is intended that manufacturers apply this practice to one unit of a... | |
| 1.1 This practice covers procedures for specifying instruments for chemical analysis by performance rather than by design. 1.2 The provisions of this practice do not apply to classical chemical method... | |
| 1.1 This practice covers procedures, equipment, and specimens for compression tests on metallic materials under conditions of (1) conventional rates of heating and straining, (2) rapid rates of heating and... | |
| 1.1 This practice covers techniques that are of general use in qualitatively analyzing multicomponent samples by using a combination of liquid chromatography (LC) or size exclusion chromatography (SEC) with infrared... | |
| 1.1 This practice covers techniques that are of general use in the qualitative analysis of samples by thermogravimetric analysis (TGA) coupled with infrared (IR) spectrometric techniques. The combination of these... | |
| 1.1 This practice covers the analysis of extracts of environmental samples for lead content using field-portable electroanalytical devices. 1.2 Matrices of concern in this practice include paint, settled dust, soil,... | |
| 1.1 This practice covers the calculation of the International Runway Friction Index, IRFI, from measurements obtained by local friction-measurement devices on movement areas covered with ice and snow. 1.2 The... | |
| 1.1 This practice covers the calculation of the International Runway Friction Index, IRFI, from measurements obtained by local friction-measurement devices on movement areas under winter conditions. 1.2 The IRFI is... | |
| 1.1 This practice covers the calculation of the International Runway Friction Index, IRFI, from measurements obtained by local friction-measurement devices2 on movement areas under winter conditions. 1.2 The IRFI is... | |
| 1.1 This practice covers the collection and documentation of quality control (QC) measurements for determining acceptable levels of instrumental performance when using field-portable energy-dispersive x-ray fluorescence spectrometry devices (XRFs) for... | |
| 1.1 This practice covers the installation of fenestration products in new and existing construction. For the purpose of this practice, fenestration products shall be limited to windows, sliding patio-type doors,... | |
| 1.1 This practice covers the procedures to be followed for the initial cleaning and normal maintenance of cleanrooms and controlled areas. This practice is applicable to aerospace clean areas where... | |
| 1.1 This practice deals with methods to construct, calibrate, and use full scale oxygen consumption calorimeters to help minimize testing result discrepancies between laboratories. 1.2 The methodology described herein is... | |
| 1.1 This practice deals with methods to construct, calibrate, and use full scale oxygen consumption calorimeters to help minimize testing result discrepancies between laboratories. 1.2 The methodology described herein is... | |
| 1.1 This practice describes a procedure for calibrating the electron binding-energy (BE) scale of an X-ray photoelectron spectrometer that is to be used for performing spectroscopic analysis of photoelectrons excited... | |
| 1.1 This practice describes a procedure for calibrating the electron binding-energy (BE) scale of an X-ray photoelectron spectrometer that is to be used for surface analysis with unmonochromated aluminum or... | |
| 1.1 This practice describes methods for reducing radon entry into existing attached and detached residential buildings three stories or less in height. This practice is intended for use by trained,... | |
| 1.1 This practice describes procedures applicable to the analysis of phencyclidine and its analogues using microcrystal tests (1- 8).2 1.2 These procedures are applicable to phencyclidine and its analogues which... | |
| 1.1 This practice describes procedures to be followed during remote field examination of installed ferromagnetic heat-exchanger tubing for baseline and service-induced discontinuities. 1.2 This practice is intended for use on... | |
| 1.1 This practice describes procedures to be followed during remote field examination of installed ferromagnetic heat-exchanger tubing for baseline and service-induced discontinuities. 1.2 This practice is intended for use on... | |
| 1.1 This practice describes the basic considerations that will help preserve different items or types of sexual assault related evidence for subsequent analysis. This practice is designed to be used... | |
| 1.1 This practice describes the basic considerations that will help preserve different items or types of sexual violence related evidence for subsequent analysis. This practice is designed to be used... | |
| 1.1 This practice describes the calculation of the heat of vaporization of a liquid or the heat of sublimation of a solid from measured vapor pressure data. It is applicable... | |
| 1.1 This practice describes the terms used in observing and recording cutaneous, gastrointestinal, respiratory, reproductive, neuromuscular, ocular, and general clinical signs of animals undergoing toxicological testing. This practice also assists... | |
| 1.1 This practice establishes the minimum requirements for radiographic examination of metallic and nonmetallic materials and components used in designated applications such as gas turbine engines and flight structures. 1.2... | |
| 1.1 This practice establishes the minimum requirements for radiographic examination of metallic and nonmetallic materials and components used in designated applications such as gas turbine engines and flight structures. 1.2... | |
| 1.1 This practice is intended to assist in the selection, preparation, exposure, and analysis of witness surfaces for the purpose of characterizing particle deposition rates in cleanrooms and associated controlled... | |
| 1.1 This practice is intended to provide guidance to architects, specifiers, manufacturers, and other parties who have an interest in evaluating the service life of chromogenic glazings. 1.2 This practice... | |
| 1.1 This practice is recommended for routinely checking the sensitivity of acoustic emission (AE) sensors. It is intended to provide a reliable, precisely specified way of comparing a set of... | |
| 1.1 This practice is to be used for gathering and reporting dynamic dielectric data. It incorporates laboratory practice for determining dynamic dielectric properties of specimens subjected to an oscillatory electric... | |
| 1.1 This practice is used for routinely checking the sensitivity of acoustic emission (AE) sensors. It is intended to provide a reliable, precisely specified way of comparing a set of... | |
| 1.1 This practice outlines dosimetric procedures to be followed with self-contained dry-storage gamma-ray irradiators. If followed, these procedures will help to ensure that calibration and testing will be carried out... | |
| 1.1 This practice outlines procedures for relating results from test methods to a practical basis, that is, analytical traceability. It explores strategies to ensure the accuracy of a test method... | |
| 1.1 This practice provides guidelines for acoustic emission (AE) examinations of fiberglass reinforced plastic (FRP) fan blades of the type used in industrial cooling towers and heat exchangers. 1.2 This... | |
| 1.1 This practice provides guidelines for acoustic emission (AE) examinations of fiberglass reinforced plastic (FRP) fan blades of the type used in industrial cooling towers and heat exchangers. 1.2 This... | |
| 1.1 This practice provides guidelines for calibration and instrumentation (both analog and computerized systems) actively used in the psychophysiological detection of deception (verification of truth). As a minimum, such instrumentation... | |
| 1.1 This practice provides guidelines for calibration and instrumentation (both analog and computerized systems) used in the psychophysiological detection of deception (verification of truth). As a minimum, such instrumentation shall... | |
| 1.1 This practice relates to the multivariate calibration of spectrometers and spectrophotometers used in determining the physical and chemical characteristics of materials. A detailed description of general multivariate analysis is... | |
| 1.1 This specification covers a standardized format for mass spectrometric data representation and a software vehicle to effect the transfer of mass spectrometric data between instrument data systems. This specification... | |
| 1.1 This specification covers minimum photometric requirements for newly applied photoluminescent (phosphorescent) safety materials used to provide supplemental markings of escape routes, emergency equipment, and other potentially dangerous objects. (see... | |
| 1.1 This specification covers the documentation of the principal notions necessary and sufficient to assign value to a controlled health vocabulary. This specification will serve as a guide for governments,... | |
| 1.1 This specification covers the flask and closure, with a fixed platinum sample holder, used in the original oxygen-flask combustion procedures (1, 2). Note 1--This specification was originally developed by... | |
| 1.1 This specification describes glass covers and slides for use in routine microscopy. | |
| 1.1 This standard covers a classification for field requirements, office overhead, and profit for use in construction estimating. This classification is common to all forms of construction, and its components... | |
| 1.1 This standard covers the screw thread used for mounting the objective assembly to the body or lens turret of microscopes. It is based on, and intended to be interchangeable... | |
| 1.1 This standard establishes a classification for field requirements, office overhead, and profit for use in construction estimating. This classification is common to all forms of construction, and its components... | |
| 1.1 This standard establishes a classification of bridge elements within the UNIFORMAT II family of elemental classifications. It covers most highway bridges, railroad bridges, and pedestrian bridges. 1.2 UNIFORMAT II... | |
| 1.1 This standard establishes a classification of bridge elements within the UNIFORMAT II family of elemental classifications. It covers most highway bridges, railroad bridges, and pedestrian bridges. 1.2 UNIFORMAT II... | |
| 1.1 This standard establishes a practice of classifying bridge elements and related approach work. Elements, as defined here, are major components common to most bridges. Elements usually perform a given... | |
| 1.1 This standard practice covers procedures and documentation to assist in the specification and evaluation of pre-construction laboratory mockups of exterior wall systems. 1.2 This standard practice addresses design and... | |
| 1.1 This standard practice describes procedures and documentation to assist in the specification and evaluation of pre-construction laboratory mockups of exterior wall systems. 1.2 This standard practice addresses design and... | |
| 1.1 This terminology consists of terms and definitions pertaining to materials and processes used in the design and application of exterior insulation and finish systems (EIFS). | |
| 1.1 This terminology consists of terms and definitions pertaining to sustainable development and, in particular, to sustainability relative to the performance of buildings. 1.2 The purpose of this terminology is... | |
| 1.1 This terminology consists of terms and definitions pertaining to sustainable development; and, in particular to sustainability relative to the performance of buildings. 1.2 The purpose of this terminology is... | |
| 1.1 This terminology covers terms and definitions pertaining to materials and processes used in the design and application of exterior insulation and finish systems (EIFS) and EIFS with drainage. 1.2... | |
| 1.1 This terminology covers terms and definitions pertaining to materials and processes used in the design and application of exterior insulation and finish systems (EIFS). | |
| 1.1 This terminology2 consists of terms and definitions pertaining to sustainability. 1.2 The purpose of this terminology is to provide meanings and explanations of terms applicable to sustainability. In the... | |
| 1.1 This terminology2 consists of terms and definitions pertaining to sustainable development and, in particular, to sustainability relative to the performance of buildings. 1.2 The purpose of this terminology is... | |
| 1.1 This test method covers a procedure for determining the photopic luminance of photoluminescent (phosphorescent) markings. It does not cover scotopic or mesopic measurements. 1.2 When reference is made regarding... | |
| 1.1 This test method covers a procedure for determining the photopic luminance of photoluminescent (phosphorescent) markings. It does not cover scotopic or mesopic measurements. 1.2 When reference is made regarding... | |
| 1.1 This test method covers a procedure to determine the insulation resistance of a photovoltaic (PV) array (or its component strings), that is, the electrical resistance between the array's internal... | |
| 1.1 This test method covers a test for determining the thermoelectric electromotive force (emf) of a thermoelement versus National Instruments of Standards and Technology (NIST) platinum 67 (Pt-67) by means... | |
| 1.1 This test method covers a test for determining the thermoelectric emf of a thermoelement versus NIST platinum 67 (Pt-67) by means of measuring the difference between the emf of... | |
| 1.1 This test method covers procedures for determining the breaking force of glass fiber mesh following their conditioning in an alkali solution. The method is applicable to glass fiber mesh... | |
| 1.1 This test method covers testing all wipers used in clean rooms and other controlled environments for characteristics related to particulate cleanliness. 1.2 This test method includes the use of... | |
| 1.1 This test method covers testing all wipers used in cleanrooms and other controlled environments for characteristics related to particulate cleanliness. 1.2 This test method includes the use of computer-based... | |
| 1.1 This test method covers testing all wipers used in cleanrooms and other controlled environments for characteristics related to particulate cleanliness. 1.2 This test method includes the use of computer-based... | |
| 1.1 This test method covers the calibration or performance confirmation of the mass (or weight) scale of thermogravimetric analyzers and is applicable to commercial and custom-built apparatus. 1.2 Electronic instrumentation... | |
| 1.1 This test method covers the determination of the kinetic parameters of activation energy, Arrhenius frequency factor, and reaction order using the Borchardt and Daniels treatment of data obtained by... | |
| 1.1 This test method covers the determination of the nil-ductility transition (NDT) temperature of ferritic steels, 5/8 in. (15.9 mm) and thicker. 1.2 This test method may be used whenever... | |
| 1.1 This test method covers the determination of the nil-ductility transition (NDT) temperature of ferritic steels, 5/8 in. (15.9 mm) and thicker. 1.2 This test method may be... | |
| 1.1 This test method covers the determination of the non-volatile matter of agricultural tank mix adjuvant solutions by thermogravimetry. 1.2 The values stated in SI units are to be regarded... | |
| 1.1 This test method covers the determination of the nonvolatile matter of agricultural tank mix adjuvant solutions by thermogravimetry. 1.2 This standard does not purport to address all of the... | |
| 1.1 This test method covers the determination of total carbon in mold powders in the concentration range from 1 % to 25 %. 1.2 The values stated in SI units... | |
| 1.1 This test method covers the determination of total carbon in mold powders in the concentration range from 1 % to 25 %. Note 1-As used in this test method,... | |
| 1.1 This test method covers the determination of total carbon in mold powders in the concentration range from 1 to 25 %. 1.2 This standard does not purport to address... | |
| 1.1 This test method covers the determination of total carbon in mold powders in the concentration range from 1 to 25 %. This standard does not purport to address all... | |
| 1.1 This test method covers the determination of total carbon in mold powders in the concentration range from 1?% to 25?%. 1.2 The values stated in SI units are to... | |
| 1.1 This test method covers the measurement of the frictional properties of winter contaminated pavement surfaces using an averaging-type spot measuring decelerometer. If a data phone is used, it should... | |
| 1.1 This test method covers the measurement of the frictional properties of winter contaminated pavement surfaces using an averaging-type spot measuring decelerometer. The method produces a reading that is proportional... | |
| 1.1 This test method covers the measurement of the frictional properties of winter-contaminated pavement surfaces using an averaging-type spot measuring decelerometer. If a data phone is used, it should meet... | |
| 1.1 This test method covers the temperature calibration of dielectric analyzers over the temperature range from -100 to 300°C and is applicable to commercial and custom-built apparatus. The calibration is... | |
| 1.1 This test method covers the temperature calibration of differential scanning calorimeters on cooling using the difference between transition temperatures upon heating and cooling in the temperature range of 50... | |
| 1.1 This test method covers the temperature calibration of differential scanning calorimeters on cooling using the difference between transition temperatures upon heating and cooling in the temperature range of 60... | |
| 1.1 This test method covers the visual evaluation of the relative spread radius of liquid spray mixture droplets. 1.2 The values stated in SI units are to be regarded as... | |
| 1.1 This test method covers the visual evaluation of the relative spread radius of liquid spray mixture droplets. 1.2 This standard does not purport to address all of the safety... | |
| 1.1 This test method covers the visual evaluation of the relative spread radius of liquid spray mixture droplets. This standard does not purport to address all of the safety concerns,... | |
| 1.1 This test method describes calibration of the length change (deflection) measurement or thermal expansion of thermomechanical analyzers (TMA) within the temperature range from -150 to 1000 °C using the... | |
| 1.1 This test method describes calibration of the length change (deflection) measurement or thermal expansion of thermomechanical analyzers (TMAs) within the temperature range from -150 °C to 1000 °C using... | |
| 1.1 This test method describes calibration of the length change (deflection) measurement or thermal expansion of thermomechanical analyzers (TMAs) within the temperature range from -150 to 1000°C using the thermal... | |
| 1.1 This test method describes the calibration or performance confirmation of the mass (or weight) scale of thermogravimetric analyzers and is applicable to commercial and custom-built apparatus. 1.2 The SI... | |
| 1.1 This test method describes the calibration or performance confirmation of the mass (or weight) scale of thermogravimetric analyzers and is applicable to commercial and custom-built apparatus. 1.2 The values... | |
| 1.1 This test method describes the calibration or performance confirmation of the mass (or weight) scale of thermogravimetric analyzers and is applicable to commercial and custom-built apparatus. 1.2 The values... | |
| 1.1 This test method describes the determination of the kinetic parameters of activation energy, Arrhenius pre-exponential factor, and reaction order using the Borchardt and Daniels treatment of data obtained by... | |
| 1.1 This test method describes the determination of the kinetic parameters of activation energy, Arrhenius pre-exponential factor, and reaction order using the Borchardt and Daniels2 treatment of data obtained by... | |
| 1.1 This test method describes the determination of the kinetic parameters of activation energy, Arrhenius pre-exponential factor, and reaction order using the Borchardt and Daniels2 treatment of data obtained... | |
| 1.1 This test method describes the determination of the temperature at which the specific modulus of a test specimen is realized by deflection in three-point bending. This temperature is identified... | |
| 1.1 This test method describes the gathering and reporting of dynamic dielectric data. It incorporates laboratory test method for determining dynamic dielectric properties of specimens subjected to an oscillatory electric... | |
| 1.1 This test method describes the measurement of Reaction Induction Time (RIT) of chemical materials that undergo exothermic reactions with an induction period. The techniques and apparatus described may be... | |
| 1.1 This test method describes the temperature calibration of differential scanning calorimeters (DSCs) on cooling using the difference between transition temperatures upon heating and cooling in the temperature range of... | |
| 1.1 This test method determines the operating forces for opening and closing horizontal and vertical sliding windows and horizontal sliding door systems. It does not address the forces required for... | |
| 1.1 This test method is designed for use in product development and for the generation of product potency data. The loading of each carrier with a known volume of the... | |
| 1.1 This test method is designed for use in product development and for the generation of product potency data. This test method permits the loading of each carrier with a... | |
| 1.1 This test method is intended as a general guide for the application of the volumetric Karl Fischer (KF) titration for determining free water and water of hydration in most... | |
| 1.1 This test method provides guidelines for acoustic emission (AE) examinations of fiberglass reinforced plastic (FRP) fan blades of the type used in industrial cooling towers and heat exchangers. 1.2... | |
| Definitions of Terms Relating to Fatigue Testing and the Statistical Analysis of Fatigue Data (Withdrawn 1988) | |
| Practice for Particle Size Analysis of Particulate Substances in the Range of 0.2 to 75 UM by Optical Microscopy (Withdrawn 1994) | |
| Test Method for Spectrographic Analysis of Carbon and Low-Alloy Steel by the Rod-To-Rod Technique (Withdrawn 1997) | |
| These practices cover a data system comprising procedures for the identification of individual chemical substances using infrared absorption spectroscopy and band indexes of spectral data. Although this data system is... | |
| These specifications describe the basic elements of a request for the scientific examination of physical evidence collected in the investigation of a sexual assault. These specifications outline considerations that will... | |
| This practice covers compression test in which the specimen is heated to a constant and uniform temperature and held at temperature while an axial force is applied at a controlled... | |
| This practice describes the basic instruments, equipments, and supplies used for the medical-legal examination of the victims and/or suspects in sexual assault investigations. Outlined here are the considerations for choosing... | |
| This practice describes the calculation of the heat of vaporization of a liquid or the heat of sublimation of a solid from measured vapor pressure data. It is applicable to... | |
| This specification covers an analytical data interchange protocol for mass spectrometric data representation and a software vehicle to affect the transfer of mass spectrometric data between instrument data systems. This... | |
| This specification covers minimum photometric requirements for newly applied photoluminescent (phosphorescent) safety materials used to provide supplemental markings of escape routes, emergency equipment, and obstructions along the escape route. This... | |
| This specification covers the basic and design forms, lead, classification, and nominal size of the screw thread used for mounting the objective assembly to the body or lens turret of... | |
| This specification covers the design and dimensional requirements for flasks and closures, with a fixed platinum sample holder, used in the original oxygen-flask combustion procedures. | |
| This specification covers the use of digital signatures to provide authentication of healthcare information. It describes how the components of a digital signature system meet specified requirements, including specification of... | |
| This specification describes the required properties and corresponding test methods for glass covers and slides for use in routine microscopy. The covers and slides comply to specified requirements as to... | |
| This standard covers a classification for field requirements, office overhead, and profit for use in construction estimating. This classification is common to all forms of construction, and its components are... |
| << Prev | Next >> |