1.1 This test method covers the determination of the holding strength of a prong-ring to the socket or stud of a snap fastener using a tensile testing machine (Option 1) or a manual test stand and force-measuring gage (Option 2).
1.2 This test method is applicable to prong-ring type snap fasteners in garments or to be attached to fabrics intended for use in apparel (see Annex A1).
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, the inch-pound units are shown in parentheses. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the specification.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7142-05(2011) |
| Product Name | Standard Test Method for Holding Strength of Prong-Ring Attached Snap Fasteners |