1.1 This test method covers the procedure to determine the mass of deposit formed on a specially constructed test rod exposed to repetitive passage of 8.5 g of engine oil over the rod in a thin film under oxidative and catalytic conditions at 285°C. The range of applicability of the Moderately High Temperature Thermo-Oxidation Engine Test (TEOST MHT) test method as derived from an interlaboratory study is approximately 10 to 100 mg. However, experience indicates that deposit values from 1 to 150 mg or greater may be obtained.
1.2 This test method uses a patented instrument, method and patented, numbered, and registered depositor rods traceable to the manufacturer and made specifically for the practice and precision of the test method.
Note 1
ASTM International takes no position respecting the validity of any patent rights asserted in connection with any item mentioned in this standard. Users of this standard are expressly advised that determination of the validity of any such patent rights, and the risk of infringement of such rights, are entirely their own responsibility.
1.3 The values stated in SI units are to be regarded as standard. Although not an SI unit, the special name, litre (L) is allowed by SI for the cubic decimetre (dm3) and the millilitre (mL) for the SI cubic centimetre (cm3).
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7097-06 |
| Product Name | Standard Test Method for Determination of Moderately High Temperature Piston Deposits by Thermo-Oxidation Engine Oil Simulation Test-TEOST MHT |