1.1 This test method covers the evaluation of the formability and adhesion of factory applied thin film organic coatings on steel with thicknesses of 2.5 to 10 microns (0.10 to 0.40 mils) typical of those used in the coil coating industry.
1.2 The degree of oil removal prior to forming, the techniques of taping, and differences in adhesive strength of the tape can affect the adhesion rating.
1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For a specific hazard statement, see Section 7.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7093-13 |
| Product Name | Standard Test Method for Formability of Thin Film Organic Coatings on Steel Over a Biaxially Stretched Dome |