1.1 This test method covers the determination of the flash point of fuels including diesel/biodiesel blends, lube oils, solvents, and other liquids by a continuously closed cup tester utilizing a specimen size of 2?mL, cup size of 7?mL, with a heating rate of 2.5?°C per minute.
1.1.1 Apparatus requiring a specimen size of 1?mL, cup size of 4?mL, and a heating rate of 5.5?°C per minute must be run according to Test Method D6450.
1.2 This flash point test method is a dynamic method and depends on definite rates of temperature increase. It is one of the many flash point test methods available and every flash point test method, including this one, is an empirical method.
Note 1: Flash point values are not a constant physical chemical property of materials tested. They are a function of the apparatus design, the condition of the apparatus used, and the operational procedure carried out. Flash point can, therefore, only be defined in terms of a standard test method and no general valid correlation can be guaranteed between results obtained by different test methods or where different test apparatus is specified.
1.3 This test method utilizes a closed but unsealed cup with air injected into the test chamber.
1.4 The precision of this test method is applicable for testing samples with a flash point from 22.5?°C to 235.5?°C. Determinations below and above this range may be performed; however, the precision has not been established.
1.5 If the user's specification requires a defined flash point method other than this method, neither this method nor any other test method should be substituted for the prescribed test method without obtaining comparative data and an agreement from the specifier.
1.6 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. Temperatures are in degrees Celsius, pressure in kilo-Pascals.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. For specific warning statements, see 7.2 and 8.5.
1.8 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7094-23 |
| Product Name | Standard Test Method for Flash Point by Modified Continuously Closed Cup (MCCCFP) Tester |