ASTM International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
40
50
60
70
80
90
99
100
101
102
103
104
105
106
107
108
109
110
111
120
130
140
150
160
170
182
| Product Name | Notes |
|---|---|
| 1.1 Purpose and Application: 1.1.1 This guide summarizes the equipment, field procedures, and interpretation methods for the assessment of subsurface conditions using the frequency domain electromagnetic (FDEM) method. 1.1.2 FDEM... | |
| 1.1 Purpose and Application: 1.1.1 This guide summarizes the equipment, field procedures, and interpretation methods for the assessment of subsurface conditions using the frequency domain electromagnetic (FDEM) method. 1.1.2 FDEM... | |
| 1.1 Purpose and Application 1.1.1 This standard guide summarizes the equipment, field procedures, and interpretation methods for the assessment of subsurface conditions using the frequency domain electromagnetic (FDEM) method. 1.1.2... | |
| 1.1 The illustrated reference standards included in this test method are representative of degrees and types of checking of exterior paint films. These standards are primarily intended for comparative evaluation. | |
| 1.1 The purpose of this Standard is to provide specifications for articulating concrete block (ACB) revetment system structural components, material composition and physical properties, manufacturing methods and testing requirements. 1.2... | |
| 1.1 The terms found in this terminology relate to the nomenclature used in the packaging industry. 1.2 This standard does not purport to address all of the safety concerns, if... | |
| 1.1 These test methods cover the determination of the tensile strength properties of geogrids by subjecting strips of varying width to tensile loading. 1.2 Three alternative procedures are provided to... | |
| 1.1 These test methods cover the measurement of the dimensions of all rigid rods and tubes used as electrical insulation, the limitations imposed being those of the size range of... | |
| 1.1 These test methods determine the effects of pressure differential when packaged products are transported by meansn of certain modes of transport, such as feeder aircraft or ground over high... | |
| 1.1 These test methods determine the effects of pressure differential when packaged products are transported via certain modes of transport, such as feeder aircraft or ground over high mountain passes. | |
| 1.1 This guide covers a list of test methods, practices, guides, and specifications that can be used for the testing and evaluation of printing ink vehicles and components thereof (see... | |
| 1.1 This guide covers a simplified statistical procedure for planning and conducting interlaboratory evaluations of test methods. | |
| 1.1 This guide covers a simplified statistical procedure for planning and conducting interlaboratory evaluations of test methods. 1.2 This international standard was developed in accordance with internationally recognized principles on... | |
| 1.1 This guide covers general principles for obtaining a gross sample of coal by taking increments from part of a stream of coal rather than from the entire stream to... | |
| 1.1 This guide covers the minimum installation recommendations for fully adhered, hot-applied reinforced waterproofing systems on vertical and low-slope (plaza deck) surfaces. 1.2 For the purpose of this guide, the... | |
| 1.1 This guide covers the minimum installation recommendations for fully adhered, hot-applied reinforced waterproofing systems on vertical and low-slope (plaza deck) surfaces. 1.2 For the purpose of this guide, the... | |
| 1.1 This guide describes a protocol for optimizing, controlling, and reporting test method uncertainties from multiple workstations in the same laboratory organization. It does not apply when different test methods,... | |
| 1.1 This guide describes methods used for estimating soil losses due to rill and interrill erosion. All known methods for water erosion with a sediment yield component are listed. This... | |
| 1.1 This guide describes techniques that may be used to quantify the soil-water (or soil-moisture) flux, the soil-water movement rate, and/or the recharge rate within the vadose zone. This guide... | |
| 1.1 This guide describes the characteristics and operating principles of purging and sampling devices available for use in ground-water monitoring wells and provides criteria for selecting appropriate devices for specific... | |
| 1.1 This guide describes the characteristics and operating principles of purging and sampling devices available for use in groundwater monitoring wells and provides criteria for selecting appropriate devices for specific... | |
| 1.1 This guide lists ASTM standards available for the testing evaluation of fabrics used to form fine aggregate concrete. 1.2 This guide identifies the test methods available to manufacturers, engineers,... | |
| 1.1 This guide lists ASTM standards available for the testing evaluation of fabrics used to form fine aggregate concrete. 1.2 This guide identifies the test methods available to manufacturers, engineers,... | |
| 1.1 This guide lists test methods intended to establish a minimum level of performance for insulated roof membrane assemblies, and lists pertinent design guidelines and installation methods in a unified... | |
| 1.1 This guide outlines the Proficiency Test Program for Fabrics. Elements for planning the proficiency test program, selecting the sample fabrics to be used, the testing protocol, and the calculations... | |
| 1.1 This guide provides information, without specific limits, for selecting standard test methods for testing aqueous polymer quenchants for initial qualification, determining quality, and the effect of aging. 1.2 This... | |
| 1.1 This guide provides information, without specific limits, for selecting standard test methods for testing aqueous polymer quenchants for initial qualification, determining quality, and the effect of aging. 1.2 This... | |
| 1.1 This method is used to measure the adhesion strength (180 degree peel) between plies of reinforced geomembranes such as internally-reinforce d geomembranes and coated fabrics. 1.2 This method is... | |
| 1.1 This practice addresses sampling of organic compounds (i.e., PCBs, dioxins, many pesticides and similar compounds) from smooth nonporous surfaces using a solvent-wetted wipe sampling method. Samples are collected in... | |
| 1.1 This practice addresses sampling of organic compounds (that is, PCBs, dioxins, many pesticides and similar compounds) from smooth nonporous surfaces using a solvent-wetted wipe sampling method. Samples are collected... | |
| 1.1 This practice addresses sampling of organic compounds (that is, PCBs, dioxins, many pesticides, and similar compounds) from smooth nonporous surfaces using a solvent-wetted wipe sampling method. Samples are collected... | |
| 1.1 This practice covers a method of determining rational specification limits by inclusion of the precision of the test method used in the specification. 1.2 The values stated in SI... | |
| 1.1 This practice covers a method of determining rational specification limits by inclusion of the precision of the test method used in the specification. 1.2 The values stated in SI... | |
| 1.1 This practice covers a methodology for establishing an acceptable tolerance zone for the difference between a single result obtained for a Check Standard (CS) from a single implementation of... | |
| 1.1 This practice covers a methodology for establishing an acceptable tolerance zone for the difference between the result obtained from a single implementation of a test method on a Check... | |
| 1.1 This practice covers a methodology for establishing an acceptable tolerance zone for the difference between the result obtained from a single implementation of a test method on a CS... | |
| 1.1 This practice covers a technique for calculating a flow-proportioned average property value (FPAPV) for a batch of in-line blended product or process stream material that is collected over time... | |
| 1.1 This practice covers determination of glass transition temperatures of hydrocarbon (HC) resins by differential scanning calorimetry (DSC). 1.2 This practice is applicable to HC resins as defined in Terminology... | |
| 1.1 This practice covers determination of glass transition temperatures of hydrocarbon (HC) resins by differential scanning calorimetry (DSC). 1.2 This practice is applicable to HC resins as defined in Terminology... | |
| 1.1 This practice covers determination of the color stability of a hydrocarbon resin by exposure to a specific temperature for a defined time period in a forced-draft oven. 1.2 Color... | |
| 1.1 This practice covers determination of the color stability of a hydrocarbon resin by exposure to a specific temperature for a defined time period in a forced-draft oven. 1.2 Color... | |
| 1.1 This practice covers procedures for obtaining a manual gross sample from the surface of coal stockpiles. These procedures are used to provide gross samples for general laboratory analysis and... | |
| 1.1 This practice covers procedures for obtaining soils from core barrel samplers for chemical and physical analysis, with an emphasis on the collection and handling procedures that maintain the representativeness... | |
| 1.1 This practice covers sampling and testing for distinguishing ASTM type carbon black, in the N100 to N900 series, from other environmental particulates. 1.2 This practice requires some degree of... | |
| 1.1 This practice covers sampling and testing for distinguishing ASTM type carbon black, in the N100 to N900 series, from other environmental particulates. 1.2 The values stated in SI units... | |
| 1.1 This practice covers sampling and testing for distinguishing ASTM type carbon black, in the N100 to N900 series, from other environmental particulates. 1.2 This practice requires some degree of... | |
| 1.1 This practice covers sampling and testing for distinguishing carbon black from other environmental particulates. 1.2 The values stated in SI units are to be regarded as standard. The values... | |
| 1.1 This practice covers the determination of the basic functional stability of a mechanical pump dispenser with a product. 1.2 This practice covers accelerated usage evaluations of mechanical pump dispensers... | |
| 1.1 This practice covers the determination of the basic storage stability of a mechanical pump dispenser with a product. 1.2 This practice covers an evaluation of the weight lost during... | |
| 1.1 This practice covers the determination of the color stability of a hydrocarbon resin by exposure to a specific temperature for a defined time period in a forced draft oven. | |
| 1.1 This practice covers the dispersion of pigments using a laboratory size high-speed impeller mill. It is similar in technical content to ISO 8780-3. Note 1--This practice is restricted to... | |
| 1.1 This practice covers the dispersion of pigments using a laboratory size high-speed impeller mill. It is similar in technical content to ISO 8780-3. Note 1-This practice is restricted to... | |
| 1.1 This practice covers the dispersion of pigments using a laboratory size high-speed impeller mill. It is similar in technical content to ISO 8780-3. Note 1: This practice is restricted... | |
| 1.1 This practice covers the dispersion of pigments using a laboratory size high-speed impeller mill. It is similar in technical content to ISO 8780-3. Note 1 This practice is restricted... | |
| 1.1 This practice covers the evaluation of the relative resistance of printed matter to liquid chemicals, as evidenced by lack of discoloration, bleeding, or loss of gloss. 1.2 This practice... | |
| 1.1 This practice covers the evaluation of the relative resistance of printed matter to liquid chemicals, as evidenced by lack of discoloration, bleeding, or loss of gloss. 1.2 This practice... | |
| 1.1 This practice covers the sampling and preparation of Wet Blue and Wet White for physical and chemical tests. The product is grouped into lots that are randomly sampled in... | |
| 1.1 This practice covers the sampling and preparation of wet blue for physical and chemical tests. The product is grouped into lots that are randomly sampled in such a manner... | |
| 1.1 This practice covers the selection of test conditions from Practice G 53 to be employed for exposure testing of polish-coated paint, related coatings, and materials. This practice covers the... | |
| 1.1 This practice covers the selection of test conditions from Practice G53 to be employed for exposure testing of polish-coated paint, related coatings, and materials. This practice covers the basic... | |
| 1.1 This practice is designed to assist procedures to be followed when conducting outdoor exposures to evaluate cosmetic corrosion that might occur in steel panels covered with an organic coating... | |
| 1.1 This practice is intended for determining volatile organic compound (VOC) emissions from materials and products (building materials, material systems, furniture, consumer products, etc.) and equipment (printers, photocopiers, air cleaners,... | |
| 1.1 This practice presents a method of determining rational specification limits by inclusion of the precision of the test method used in the specification. | |
| 1.1 This practice presents the procedure for determining the detection limit (DL) for measurements of fibers or structures using microscopy methods. 1.2 This practice applies to samples of air that... | |
| 1.1 This practice presents the procedure for determining the detection limit (DL)2 for measurements of fibers or structures3 using microscopy methods. 1.2 This practice applies to samples of air that... | |
| 1.1 This practice provides procedures for constructing scenarios for assessment of inhalation exposure to airborne emissions of chemicals released from alkyd or latex paints that are used indoors. 1.2 The... | |
| 1.1 This practice provides procedures for constructing scenarios for assessment of inhalation exposure to airborne emissions of chemicals released from alkyd or latex paints that are used indoors. 1.2 The... | |
| 1.1 This practice serves as a practical guide for the performance testing of process stream analyzers specifically for measuring chemical or physical characteristics of liquid aromatic hydrocarbon materials for production... | |
| 1.1 This practice shall be used for the qualitative determination of Trinidad Lake Asphalt in Trinidad Lake Modified Asphalt Cements obtained from production blends or recovered binder from asphalt paving... | |
| 1.1 This practice specifies a data format for numerically-controll ed cutting machines for fabric. This standard uses the defined instruction set defined in ANSI/EIA-274-D in addition to the codes defined... | |
| 1.1 This practice specifies a data format for numerically-controll ed cutting machines for fabric. 1.2 This standard uses a subset of the defined instruction set defined in ANSI/EIA-274-D in addition... | |
| 1.1 This specification covers joint and crack sealants of the hot applied type intended for use in sealing joints and cracks in Portland Cement Concrete and Asphaltic Concrete Pavements. 1.2... | |
| 1.1 This specification covers polyolefin-based plastic lumber products for use as exterior residential decking boards. 1.2 Plastic lumber products are currently made predominantly with recycled polyolefin plastics (in particular high-density... | |
| 1.1 This specification covers the daytime and nighttime color of retroreflective pavement marking materials used for traffic control lane markings and symbols on road surfaces. It is intended to apply... | |
| 1.1 This specification covers the evaluation of specific performance characteristics of importance in woven and knit comforter and accessory products, except for pillows and window treatments, for use in institutional... | |
| 1.1 This specification covers the evaluation of specific performance characteristics of importance in woven, knit and flocked bedspread products for use in institutional and household environments. 1.2 The following safety... | |
| 1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines one specific type of aviation turbine... | |
| 1.1 This standard describes labeling requirements for textile products intended for the protection of humans from UVA and UVB radiation. 1.2 This standard is not intended to be used for... | |
| 1.1 This standard is designed to facilitate communication between CAD/CAM systems that represent two-dimensional flat pattern pieces. This standard also provides conventions for representing related information such as grade rule... | |
| 1.1 This test method covers a four-stroke cycle diesel engine test procedure for evaluating engine oils for certain high-temperature performance characteristics, particularly ring sticking, ring and cylinder wear, and accumulation... | |
| 1.1 This test method covers a means for the discrimination between solid and liquid materials which will not burn in air when exposed to a temperature of 1500 °F (815.5... | |
| 1.1 This test method covers a means for the discrimination between solid and liquid materials which will not burn in air when exposed to a temperature of 1500°F (815.5°C) for... | |
| 1.1 This test method covers a means for the discrimination between solid and liquid materials which will not burn in air when exposed to a temperature of 1500oF... | |
| 1.1 This test method covers an apparatus and procedure for determining a range of bulk densities of powders and other bulk solids as a function of compaction pressure. 1.2 This... | |
| 1.1 This test method covers an apparatus and procedure for determining a range of bulk densities of powders and other bulk solids as a function of compressive stress. 1.2 This... | |
| 1.1 This test method covers an apparatus and procedure for determining a range of bulk densities of powders and other bulk solids as a function of compressive stress. 1.2 This... | |
| 1.1 This test method covers and is required to evaluate the performance of engine oils intended to satisfy certain American Petroleum Institute (API) C service categories (included in Specification D... | |
| 1.1 This test method covers and is required to evaluate the performance of engine oils intended to satisfy certain American Petroleum Institute (API) C service categories (included in Specification D4485). | |
| 1.1 This test method covers procedures for the determination of acidic constituents in petroleum products and lubricants soluble or nearly soluble in mixtures of toluene and propan-2-ol (Note 1). It... | |
| 1.1 This test method covers procedures for the determination of acidic constituents in petroleum products and lubricants soluble or nearly soluble in mixtures of toluene and propan-2-ol. It is applicable... | |
| 1.1 This test method covers procedures for the determination of acidic constituents in petroleum products, lubricants, biodiesel and blends of biodiesel. 1.1.1 Test Method A-For petroleum products and lubricants soluble... | |
| 1.1 This test method covers procedures for the determination of acidic constituents in petroleum products, lubricants, biodiesel, and blends of biodiesel. 1.1.1 Test Method A-For petroleum products and lubricants soluble... | |
| 1.1 This test method covers procedures for the determination of acidic constituents in petroleum products, lubricants, biodiesel, and blends of biodiesel. 1.1.1 Test Method A\u2014Developed for use with petroleum products... | |
| 1.1 This test method covers the determination of acid-soluble iron content in granular and powdered activated carbons using suitable analytical equipment. This test method involves extracting the iron with hydrochloric... | |
| 1.1 This test method covers the determination of chromic oxide in wet blue that has been partly or completely tanned with chromium compounds. In general, the samples will contain chromium... | |
| 1.1 This test method covers the determination of interlaminar fracture toughness, Gc, of continuous fiber-reinforced composite materials at various Mode I to Mode II loading ratios using the... | |
| 1.1 This test method covers the determination of methyl groups (that is, comonomer content) in polyethylenes by infrared spectrophotometry. The test method is applicable to copolymers of ethylene with 1-butene,... | |
| 1.1 This test method covers the determination of the acid soluble iron content of granular and powdered activated carbons, using an atomic absorption spectroscopy method by direct aspiration. Hydrochloric acid... | |
| 1.1 This test method covers the determination of the amount of fabric stretch and fabric growth after a specified extension and held for a specified time. 1.2 While this method... | |
| 1.1 This test method covers the determination of the amount of fabric stretch and fabric growth after a specified extension and held for a specified time. 1.2 While this method... | |
| 1.1 This test method covers the determination of the basic functional stability of a mechanical pump dispenser with a consumer-type product. 1.2 This test method covers accelerated usage evaluations of... | |
| 1.1 This test method covers the determination of the basic functional stability of a mechanical pump dispenser with a product. 1.2 This test method covers accelerated usage evaluations of mechanical... | |
| 1.1 This test method covers the determination of the basic storage stability of a mechanical pump dispenser with a consumer-type product. 1.2 This test method covers an evaluation of the... | |
| 1.1 This test method covers the determination of the basic storage stability of a mechanical pump dispenser with a product. 1.2 This test method covers an evaluation of the weight... | |
| 1.1 This test method covers the determination of the dissipation factor and permittivity of stiff laminated sheet and plate insulating materials in a direction parallel with the laminations. This test... | |
| 1.1 This test method covers the determination of the dynamic wiping efficiency, wet particle removal ability and fabric particle contribution of nonwoven fabrics. 1.2 This test method applies to all... | |
| 1.1 This test method covers the determination of the flexural-creep stiffness or compliance and m-value of asphalt binders by means of a bending beam rheometer. It is applicable to material... | |
| 1.1 This test method covers the determination of the flexural-creep stiffness or compliance and m-value of asphalt binders by means of a bending-beam rheometer. It is applicable to material having... | |
| 1.1 This test method covers the determination of the freezing point of an aqueous engine coolant solution. 1.2 This test method is designed to cover ethylene glycol base coolants up... | |
| 1.1 This test method covers the determination of the freezing point of an aqueous engine coolant solution. 1.2 This test method is designed to cover ethylene glycol base coolants up... | |
| 1.1 This test method covers the determination of the pH of all types of wet blue and wet white. 1.2 For pH of wet white, the procedure is identical, substitute... | |
| 1.1 This test method covers the determination of the pH of all types of Wet Blue and Wet White. 1.2 The values stated in SI units are to be regarded... | |
| 1.1 This test method covers the determination of the pH of all types of wet blue and wet white. 1.2 For pH of wet white, the procedure is identical, substitute... | |
| 1.1 This test method covers the determination of the pH of all types of wet blue. 1.2 This standard does not purport to address all of the safety concerns, if... | |
| 1.1 This test method covers the determination of the pH of all types of wet blue. This standard does not purport to address all of the safety concerns, if any,... | |
| 1.1 This test method covers the determination of the tensile strength properties of geogrids by subjecting strips of varying width to tensile loading. 1.2 Three alternative procedures are provided to... | |
| 1.1 This test method covers the determination of the tensile strength properties of geogrids by subjecting strips of varying width to tensile loading. 1.2 Three alternative procedures are provided to... | |
| 1.1 This test method covers the determination of total volatile sulfur in gaseous hydrocarbons and liquefied petroleum (LP) gases. It is applicable to analysis of natural, processed, and final product... | |
| 1.1 This test method covers the determination of volatile matter (moisture) in all types of wet blue and wet white. 1.2 This test method was originally developed for wet blue,... | |
| 1.1 This test method covers the determination of volatile matter (moisture) in all types of wet blue and wet white. 1.2 This test method was originally developed for wet blue,... | |
| 1.1 This test method covers the determination of volatile matter (moisture) in all types of wet blue. 1.2 This standard does not purport to address all of the safety concerns,... | |
| 1.1 This test method covers the determination of volatile matter (moisture) in all types of wet blue. This standard does not purport to address all of the safety concerns, if... | |
| 1.1 This test method covers the determination, by direct measurement, of the ambient to 260°C [500°F] volatile distillate fraction of cold mix asphalt mixtures. 1.2 A precision and bias statement... | |
| 1.1 This test method covers the determination, by direct measurement, of the ambient to 260°C [500°F] volatile distillate fraction of cold mix asphalt mixtures. 1.2 A precision and bias statement... | |
| 1.1 This test method covers the determination, by direct measurement, of the ambient to 260?°C [500?°F] volatile distillate fraction of cold mix asphalt mixtures. 1.2 A precision and bias statement... | |
| 1.1 This test method covers the determination, by direct measurement, of the ambient to 500°F (260°C) volatile distillate fraction of cold mix asphalt mixtures. 1.2 A precision and bias statement... | |
| 1.1 This test method covers the determination, by direct measurement, of the ambient to 500oF (260oC) volatile distillate fraction of cold mix asphalt mixtures. 1.2 A... | |
| 1.1 This test method covers the evaluation of the ability of inhibited mineral oils, particularly steam-turbine oils, to aid in preventing the rusting of ferrous parts should water become mixed... | |
| 1.1 This test method covers the evaluation of the degree of cracking of exterior paints by comparison with photographic standards. | |
| 1.1 This test method covers the evaluation of the degree of cracking of exterior paints by comparison with photographic standards. 1.2 This international standard was developed in accordance with internationally... | |
| 1.1 This test method covers the evaluation of the degree of erosion of exterior paints by comparison with photographic standards. | |
| 1.1 This test method covers the evaluation of the degree of erosion of exterior paints by comparison with photographic standards. 1.2 This international standard was developed in accordance with internationally... | |
| 1.1 This test method covers the evaluation of the relative resistance of printed matter to liquid chemicals, as evidenced by lack of discoloration, bleeding, or loss of gloss. 1.2 This... | |
| 1.1 This test method covers the laboratory determination of the viscosity of engine oils at 100 °C and 1·106s-1 using the Tapered Bearing Simulator (TBS) viscometer.2 Note... | |
| 1.1 This test method covers the laboratory determination of the viscosity of engine oils at 100°C and 1·106s -1 using the Tapered Bearing Simulator (TBS) viscometer. Note 1-This... | |
| 1.1 This test method covers the laboratory determination of the viscosity of engine oils at 100°C and 1·106s -1 using the Tapered Bearing Simulator (TBS) viscometer.2 Note... | |
| 1.1 This test method covers the laboratory determination of the viscosity of engine oils at 100°C and 1·106s-1 using the Tapered Bearing Simulator (TBS) viscometer. Note 1-This... | |
| 1.1 This test method covers the laboratory determination of the viscosity of engine oils at 100C and 1106s -1 using the Tapered Bearing Simulator (TBS) viscometer.This test method... | |
| 1.1 This test method covers the measurement of the adhesion strength (180 peel) between plies of reinforced geomembranes such as internally reinforced geomembranes and coated fabrics. 1.2 This test method... | |
| 1.1 This test method covers the measurement of the adhesion strength (180° peel) between plies of reinforced geomembranes such as internally reinforced geomembranes and coated fabrics. 1.2 This test method... | |
| 1.1 This test method covers the measurement of the adhesion strength (180° peel) between plies of reinforced geomembranes such as internally reinforced geomembranes and coated fabrics. 1.2 This test method... | |
| 1.1 This test method covers the measurement of yarn number up to 4000 dtex (3600 denier) and related variability properties of filament and spun yarns using an automated tester with... | |
| 1.1 This test method covers the procedure for assessing the adhesion of coating films to substrate by using a knife. 1.2 This test method is used to establish whether the... | |
| 1.1 This test method covers the procedure for assessing the adhesion of coating films to substrate by using a knife. 1.2 This test method is used to establish whether the... | |
| 1.1 This test method covers the procedure for determining the viscosity of varnishes, ink vehicles, and similar liquids that are essentially nonvolatile and unreactive under ordinary room conditions using the... | |
| 1.1 This test method covers the quantifying of fibrous debris released and generated from fabrics. 1.2 This test method applies to all fabrics used as wiping materials for purposes, such... | |
| 1.1 This test method covers the quantifying of the rate of sorption of textile fabrics. 1.2 This test method applies to all textile fabrics used as wiping materials for spill... | |
| 1.1 This test method covers the use of a rotorless oscillating shear rheometer for measuring after cure dynamic properties at predetermined temperature(s) below the cure temperature. 1.2 Specified cure conditions... | |
| 1.1 This test method describes an accelerated procedure for determining comparative characteristics of coating systems applied to the exterior of steel pipe for the purpose of preventing or mitigating corrosion... | |
| 1.1 This test method describes an in-situ penetration plus expansion test. The test is initiated by forcing the steel, flat plate, dilatometer blade , with its sharp cutting edge, into... | |
| 1.1 This test method describes an in-situ penetration plus expansion test. The test is initiated by forcing the steel, flat plate, dilatometer blade, with its sharp cutting edge, into a... | |
| 1.1 This test method describes an in-situ penetration plus expansion test. The test is initiated by forcing the steel, flat plate, dilatometer blade2, with its sharp cutting edge, into a... | |
| 1.1 This test method describes the determination of interlaminar fracture toughness, Gc, of continuous fiber-reinforced composite materials at various Mode I to Mode II loading ratios using the... | |
| 1.1 This test method describes the determination of interlaminar fracture toughness, Gc, of continuous fiber-reinforced composite materials at various Mode I to Mode II loading ratios using the Mixed-Mode Bending... | |
| 1.1 This test method describes the measurement of abrasion resistance properties for manufactured fiber yarns in dry and wet conditions. 1.2 This test method applies to manufactured yarns used in... | |
| 1.1 This test method describes the measurement of abrasion resistance properties for manufactured fiber yarns in dry and wet conditions. 1.2 This test method applies to manufactured yarns used in... | |
| 1.1 This test method determines the compressive strength and stiffness properties of polymer matrix composite materials using a combined loading compression (CLC) (1) test fixture. This test method is applicable... | |
| 1.1 This test method determines the compressive strength and stiffness properties of polymer matrix composite materials using a combined loading compression (CLC) (1)2 test fixture. This test method is applicable... | |
| 1.1 This test method establishes a procedure for determining the compressive strength and stiffness properties of polymer matrix composite materials using a combined loading compression (CLC) (1) or comparable test... | |
| 1.1 This test method is an accelerated procedure to determine the effectiveness of latex coatings at preventing the migration of tannin stains from wood substrates. 1.2 The values in SI... | |
| 1.1 This test method is an accelerated procedure to determine the effectiveness of latex coatings at preventing the migration of tannin stains from wood substrates. 1.2 The values in SI... | |
| 1.1 This test method is applied to the measurement of the mechanical properties of powders as a function of normal stress. 1.2 This apparatus is suitable measuring the properties of... | |
| 1.1 This test method is for the analytical determination of copper in liquid samples of antifouling coatings. The procedure outlines in detail equipment, reagents, and necessary steps to satisfactorily determine... | |
| 1.1 This test method is intended to evaluate the performance of virgin, newly impregnated or in-service, granular or pelletized activated carbon for the removal of hydrogen sulfide from an air... | |
| 1.1 This test method is required to evaluate the performance of engine oils intended to satisfy certain American Petroleum Institute (API) C service categories (included in Specification D 4485). It... | |
| 1.1 This test method is used to determine the connection properties between a layer of geosynthetic reinforcement and segmental concrete block units used in construction of reinforced soil retaining walls. | |
| 1.1 This test method is used to evaluate the ability of inhibited mineral oils, particularly steam-turbine oils, to aid in preventing the rusting of ferrous parts should water become mixed... | |
| 1.1 This test method measures the resistance of the bridge of a sew-through button to a steadily increasing strain. 1.2 The values stated in either SI units or inch-pound units... | |
| 1.1 This test method measures the resistance of the bridge of a sew-through button to a steadily increasing strain. 1.2 The values stated in either SI units or inch-pound units... | |
| 1.1 This test method shall be used to measure the relative corner impact resistance and other damage that may occur during the rough handling of wood-base panels or composite materials. | |
| 1.1 This test method2 covers the determination of the creep stiffness or compliance and m-value of asphalt binders by means of a bending beam rheometer. It is applicable to material... | |
| 1.1 This test method2 covers the determination of the flexural creep stiffness or compliance and m-value of asphalt binders by means of a bending beam rheometer. It is applicable to... | |
| 1.1 Using a color scale of 1 to 5, this practice describes the procedures for determining the presence and relative amount of sizing in fabrics made of undyed nylon or... | |
| Method for Conversion of Kinematic Viscosity of Saybolt Furol Viscosity (Withdrawn 1961) | |
| Specification for Water-Bound Base, Shorel-Run or Crusher Run (Withdrawn 1938) | |
| Standard Method of Evaluating Degree Of Cracking Of Exterior Paints | |
| Standard Method Of Evaluating Degree Of Resistance To Checking Of Exterior Paints | |
| Standard Test Method for Rust-Preventing Characteristics of Inhibited Mineral Oil in the Presence of Water | |
| This guide covers a list of test methods, practices, guides, and specifications that can be used for the testing and evaluation of printing ink vehicles and their components thereof. Included... | |
| This practice establishes the standard procedures for evaluating the resistance of pre-stressed prepainted metal panels to cracking and loss of adhesion, or both, after accelerated aging by boiling water. This... | |
| This specification covers four types of joint and crack sealants of the hot applied type intended for use in sealing joints and cracks in Portland cement concrete and asphaltic concrete... | |
| This specification covers polyolefin-based plastic lumber products for use as exterior residential decking boards. Plastic lumber products are currently made predominantly with recycled polyolefin plastics (in particular high-density polyethylene) where... | |
| This specification covers the daytime and nighttime color of retroreflective pavement marking materials, both painted and tape lines, including thermoplastic, epoxy and other types, used for traffic control lane markings... | |
| This specification covers the standard materials composition, physical properties, structural components, manufacturing methods, and testing requirements for articulating concrete block reventment systems for use in erosion protection to underlying soil... | |
|
Standard Specification for Performance Graded Trinidad Lake Modified Asphalt Binder -- ASTM D6626-09
|
This specification covers the standards for graded Trinidad Lake modified asphalt binders. Grading is related to the average seven-day maximum pavement design temperature, the intermediate pavement design temperature, and the... |
| This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. This specification defines type Jet B wide-cut aviation turbine fuel intended... |
| << Prev | Next >> |