1.1 This test method covers the procedures for determining the in-place density and relative compaction of bituminous concrete pavement paving mixtures by an electromagnetic surface contact device by measuring changes in the electromagnetic field resulting from the compaction process.
1.2 The equipment referenced in this method is a surface contact device, which must accommodate surface moisture and temperature variation in the range typically encountered in paving applications. This can be accomplished by design parameters that reduce the device’s sensitivity to surface moisture and temperature variation or by measurements and algorithms to account for surface moisture and temperature variance in the rolling pattern.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices prior to use.
1.4 The values stated in SI units are to be regarded as the standard.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7113-09 |
| Product Name | Standard Test Method for Density of Bituminous Paving Mixtures in Place by the Electromagnetic Surface Contact Methods |