1.1 This test method describes the determination of metals and contaminants in insulating oils by inductively coupled plasma atomic emission spectrometry (ICP-AES). The specific elements are listed in Table 1. This test method is similar to Test Method D 5185, but differs in methodology, which results in the greater sensitivity required for insulating oil applications.
1.2 This test method uses oil-soluble metals for calibration and does not purport to quantitatively determine insoluble particulates. Analytical results are particle size dependent, and low results are obtained for particles larger than several micrometers.
1.3 This test method determines the dissolved metals (which may originate from overheating) and a portion of the particulate metals (which generally originate from a wear mechanism). While this ICP method detects nearly all particles less than several micrometers, the response of larger particles decreases with increasing particle size because larger particles are less likely to make it through the nebulizer and into the sample excitation zone.
1.4 This test method includes an option for filtering the oil sample for those users who wish to separately determine dissolved metals and particulate metals (and hence, total metals).
1.5 Elements present at concentrations above the upper limit of the calibration curves can be determined with additional, appropriate dilutions and with no degradation of precision.
1.6 The values stated in SI (metric) units are to be regarded as the standard. The inch-pound units given in parentheses are for information only.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7151-05 |
| Product Name | Standard Test Method for Determination of Elements in Insulating Oils by Inductively Coupled Plasma Atomic Emission Spectrometry (ICP-AES) |