1.1 This specification covers requirements for cellulose acetate thermoplastic compounds plasticized with either diethyl phthalate or dimethyl phthalate and are suitable for injection molding and extrusion. These compounds have an acetyl content between 39 and 40 %. It does not include materials compounded for special application. Cellulosic plastic materials, being thermoplastic, are reprocessable and recyclable. This specification allows for the use of those cellulosic materials, provided that all specific requirements of this specification are met.
1.2 The properties included in this specification are those required to identify the compositions covered. There may be other requirements necessary to identify particular characteristics important to specialized applications. These may be specified by using the suffixes as given in Section 5.
1.3 This classification system and subsequent line call out (specification) are intended to provide a means of calling out plastic materials used in the fabrication of end items or parts. It is not intended for the selection of materials. Material selection should be made by those having expertise in the plastic field after careful consideration of the design and performance required of the part, environment to which it will be exposed, fabrication process to be employed, costs involved, and inherent properties of the material other than those covered by this classification system.
1.4 The values stated in SI units are to be regarded as standard.
1.5 The following safety hazards caveat pertains only to the test method portion, Section , of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1-There is no equivalent or similar ISO standard.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D706-05 |
| Product Name | Standard Specification for Cellulose Acetate Molding and Extrusion Compounds |