1.1 This test method covers the quantitative measurement, either in the laboratory or in the field, of how easily asphaltene-containin
g heavy fuel oils diluted in toluene phase separate upon addition of heptane. This is measured as a separability number (%) by the use of an optical scanning device.
1.2 The test method is limited to asphaltene-containin
g heavy fuel oils. ASTM specification fuels that generally fall within the scope of this test method are Specification D 396, Grade Nos. 4, 5, and 6, Specification D 975, Grade No. 4-D, and Specification D 2880, Grade Nos. 3-GT and 4-GT. Refinery fractions from which such blended fuels are made also fall within the scope of this test method.
1.3 The values stated in SI units are to be regarded as the standard.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.1 This test method covers the quantitative measurement, either in the laboratory or in the field, of how easily asphaltene-containing heavy fuel oils diluted in toluene phase separate upon addition of heptane. This is measured as a separability number (%) by the use of an optical scanning device.
1.2 The test method is limited to asphaltene-containing heavy fuel oils. ASTM specification fuels that generally fall within the scope of this test method are Specification D 396, Grade Nos. 4, 5, and 6, Specification D 975, Grade No. 4-D, and Specification D 2880, Grade Nos. 3-GT and 4-GT. Refinery fractions from which such blended fuels are made also fall within the scope of this test method.
1.3 The values stated in SI units are to be regarded as the standard.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.