AENOR Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 40 50 60 70 80 90 96 97 98 99 100 101 102 103 104 105 106 107 108 110 120 130 140 150 160 180
Product Name Notes
ACCEPTANCE TESTS FOR OXYGEN CUTTING MACHINES. REPRODUCIBLE ACCURACY. OPERATIONAL CHARACTERISTICS (ISO 8206:1991).
Acoustics - Materials for acoustical applications - Determination of airflow resistance (ISO 9053:1991)
ACOUSTICS. DETERMINATION OF DYNAMIC STIFFNESS. PART 1: MATERIALS USED UNDER FLOATING FLOORS IN DWELLINGS. (ISO 9052-1:1989).
ACOUSTICS. MEASUREMENT OF HIGH-FREQUENCY NOISE EMITTED BY COMPUTER AND BUSINESS EQUIPMENT. (ISO 9295:1988).
Adhesives - Peel test for a flexible-bonded-to-r igid test specimen assembly - Part 1: 90º peel
ADHESIVES. GUIDE TO THE SELECTION OF STANDARD LABORATORY AGEING CONDITIONS FOR TESTING BONDED JOINTS. (ISO 9142:1990).
ADHESIVES. GUIDE TO THE SELECTION OF STANDARD LABORATORY AGEING CONDITIONS FOR TESTING BONDED JOINTS.
ADHESIVES. PEEL TEST FOR A FLEXIBLE BONDED TO RIGID TEST SPECIMEN ASSEMBLY. PART 1: 90 º PEEL. (ISO 8519-1:1990).
ADHESIVES. PEEL TEST FOR A FLEXIBLE BONDED TO RIGID TEST SPECIMEN ASSEMBLY. PART 2: 180 º PEEL. (ISO 8510-2:1990).
ADHESIVES. TEST METHOD FOR SHEAR IMPACT STRENGTH OF ADHESIVE BONDS. (ISO 9653:1991).
Aerospace series - Acrylonitrile-butadi ene rubber (NBR) - Fuel and synthetic oil resistant - Hardness 50 IRHD (Endorsed by AENOR in April of 2013.)
Aerospace series - Acrylonitrile-butadi ene rubber (NBR) - Fuel and synthetic oil resistant - Hardness 60 IRHD (Endorsed by AENOR in April of 2013.)
Aerospace series - Acrylonitrile-butadi ene rubber (NBR) - Fuel and synthetic oil resistant - Hardness 70 IRHD (Endorsed by AENOR in April of 2013.)
Aerospace series - Acrylonitrile-butadi ene rubber (NBR) - Fuel and synthetic oil resistant - Hardness 80 IRHD (Endorsed by AENOR in April of 2013.)
Aerospace series - Acrylonitrile-butadi ene rubber (NBR) - Fuel and synthetic oil resistant - Hardness 90 IRHD (Endorsed by AENOR in April of 2013.)
Aerospace series - Acrylonitrile-butadi ene rubber (NBR) - Mineral oil resistant - Hardness 50 IRHD (Endorsed by AENOR in April of 2013.)
Aerospace series - Acrylonitrile-butadi ene rubber (NBR) - Mineral oil resistant - Hardness 60 IRHD (Endorsed by AENOR in April of 2013.)
Aerospace series - Acrylonitrile-butadi ene rubber (NBR) - Mineral oil resistant - Hardness 70 IRHD (Endorsed by AENOR in April of 2013.)
Aerospace series - Acrylonitrile-butadi ene rubber (NBR) - Mineral oil resistant - Hardness 80 IRHD (Endorsed by AENOR in April of 2013.)
Aerospace series - Acrylonitrile-butadi ene rubber (NBR) - Mineral oil resistant - Hardness 90 IRHD (Endorsed by AENOR in April of 2013.)
Aerospace series - Aluminium alloy AL-P-6061- - T6 - Drawn tube for pressure applications - 0,6 mm = a = 12,5 mm
Aerospace series - Aluminium alloy AL-P7475-T761 - Clad sheet and strip - 1,0 mm <=a <=6 mm (Endorsed by AENOR in October of 2005.)
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in alloy steel, cadmium plated, metric series - Classification: 1 100 MPa (at ambient temperature) / 235...
Aerospace series - Burning behaviour of non metallic materials under the influence of radiating heat and flames - Determination of gas components in the smoke (Endorsed by AENOR in April...
Aerospace series - Burning behaviour of non metallic materials under the influence of radiating heat and flames - Determination of smoke density (Endorsed by AENOR in June of 2011.)
Aerospace series - Burning behaviour of non-metallic materials under the influence of radiating heat and flames - Determination of smoke density and gas components in the smoke of materials -...
Aerospace series - Cables, electrical for general purpose - Cross sections equal to and greater than 9 mm² - Operating temperatures between – 55 °C and 260 °C - Part...
Aerospace series - Cables, electrical for general purpose - Cross sections equal to and greater than 9 mm² - Operating temperatures between - 55 °C and 260 °C - Part...
Aerospace series - Cables, electrical for general purpose - Operating temperatures between -55 °C and 260 °C - Part 002: General (Endorsed by Asociación Española de Normalización in February of...
Aerospace series - Cables, electrical for general purpose - Operating temperatures between -55 °C and 260 °C - Part 003: Product standard (Endorsed by Asociación Española de Normalización in July...
Aerospace series - Carbon fibre thermosetting resin - Unidirectional laminates - Compression test parallel to fibre direction (Endorsed by Asociación Española de Normalización in December of 2017.)
Aerospace series - Chloroprene rubber (CR) - Heat resistance - Hardness 40 IRHD (Endorsed by AENOR in May of 2012.)
Aerospace series - Chloroprene rubber (CR) - Heat resistance - Hardness 50 IRHD (Endorsed by AENOR in May of 2012.)
Aerospace series - Chloroprene rubber (CR) - Heat resistance - Hardness 60 IRHD (Endorsed by AENOR in May of 2012.)
Aerospace series - Chloroprene rubber (CR) - Heat resistance - Hardness 70 IRHD (Endorsed by AENOR in April of 2013.)
Aerospace series - Chloroprene rubber (CR) - Heat resistance - Hardness 80 IRHD (Endorsed by AENOR in April of 2013.)
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated current 1 A to 25 A - Part 001: Technical specification (Endorsed by AENOR in February of 2007.)
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated current 1 A to 25 A - Part 004: With signal contact - Product standard (Endorsed by AENOR in February of...
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated current 1 A to 25 A - Part 005: With polarized signal contact - Product standard (Endorsed by AENOR in February...
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A - Part 001: Technical specification (Endorsed by Asociación Española de Normalización in December of 2023.)...
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A - Part 006: 6,3 mm & 2,8 mm blade terminal with polarized signal contact -...
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated current 1 A to 25 A - Part 001: Technical specification (Endorsed by AENOR in February of 2007.)
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated current 1 A to 25 A - Part 004: With signal contact - Product standard (Endorsed by AENOR in February of...
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated current 1 A to 25 A - Part 005: With polarized signal contact - Product standard (Endorsed by AENOR in February...
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A - Part 001: Technical specification (Endorsed by Asociación Española de Normalización in December of 2023.)...
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A - Part 004: With signal contact - Product standard (Endorsed by Asociación Española de Normalización...
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A - Part 005: With polarized signal contact - Product standard (Endorsed by Asociación Española de...
Aerospace series - Circuit breakers, three-poles, temperature compensated, rated currents 1 A to 25 A - Part 006: 6,3 mm and 2,8 mm blade terminal - With polarized signal contact...
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire resistant or non fire-resistant, operating temperatures -65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak -...
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures – 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak -...
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak -...
Aerospace series - Corrosion and heat resisting steel rivets - Technical specification (Endorsed by AENOR in May of 2008.)
Aerospace series - Current ratings for electrical cables with conductor EN 2083 (Endorsed by AENOR in December of 2005.)
Aerospace series - Fibre reinforced plastics - Determination of the effect of exposure to humid atmosphere on physical and mechanical characteristics (Endorsed by Asociación Española de Normalización in April of...
Aerospace series - Glass fibre thermosetting preimpregnates - Technical specification - Part 005: Glass fabric/phenolic resin preimpregnate (Endorsed by AENOR in October of 2013.)
Aerospace series - Heat resisting alloy NI-PH1302 (NiCr20Co13Mo4Ti3Al) - Solution treated and cold worked - Bar for forged fasteners - 3 mm = D = 30 mm
Aerospace series - Heat resisting alloy NI-PH2601 - Solution treated and cold worked - Bar for forged fasteners - D <= 50 mm - 1 270 MPa <= Rm <=...
Aerospace series - Heat resisting nickel base alloy (NI-P101HT) - Cold worked and solution treated - Bars for machining for fasteners - 3 mm = D = 50 mm
Aerospace series - Insert, MJ and M screw threads, helical coil - Technical specification (Endorsed by Asociación Española de Normalización in April of 2024.)
Aerospace series - Inserts, MJ and M screw threads, helical coil - Technical specification (Endorsed by Asociación Española de Normalización in January of 2020.)
Aerospace series - Inserts, screw thread, helical coil, self-locking - Technical specification
Aerospace series - Inserts, screw thread, helical coil, self-locking, in corrosion resisting steel FE-PA3004 (Endorsed by Asociación Española de Normalización in June of 2018.)
Aerospace series - Inserts, screw thread, helical coil, self-locking, in corrosion resisting steel FE-PA3004
Aerospace series - Macrostructure of titanium and titanium alloy wrought products - Part 001: General requirements (Endorsed by AENOR in May of 2010.)
Aerospace series - Macrostructure of titanium and titanium alloy wrought products - Part 002: Macrostructure of bar, section, forging stock and forgings (Endorsed by AENOR in April of 2010.)
Aerospace series - Metallic materials - Micrographic determination of content of non-metallic inclusions (Endorsed by Asociación Española de Normalización in July of 2019.)
Aerospace series - Method of preparation of forged samples (Endorsed by Asociación Española de Normalización in November of 2019.)
Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 °C (Endorsed by AENOR...
Aerospace series - Metric Bolts, normal hexagon head, coarse tolerance normal shank, short thread, in corrosion resisting steel, passivated - Classification: 600 MPa (at ambient temperature)/425 °C (Endorsed by AENOR...
Aerospace series - Nickel alloy rivets - Technical specification (Endorsed by AENOR in May of 2008.)
Aerospace series - Nut, hexagonal, self-locking, with counterbore and captive washer, in steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 235 °C (Endorsed by...
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 °C (Endorsed...
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 235...
Aerospace series - Nuts, anchor, self-locking, fixed, 90° corner, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification : 1 100 MPa (at ambient temperature) / 235 °C...
Aerospace series - Nuts, anchor, self-locking, fixed, 90° corner, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C (Endorsed by...
Aerospace series - Nuts, anchor, self-locking, fixed, closed corner, reduced series, with counterbore - Classification: 1 100 MPa/235 °C (Endorsed by AENOR in November of 2006.)
Aerospace series - Nuts, anchor, self-locking, floating, one lug, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C (Endorsed by...
Aerospace series - Nuts, anchor, self-locking, floating, one lug, with counterbore, in steel, cadmium plated, MoS2 lubricated - Classification: 1 110 MPa (at ambient temperature) / 235 °C (Endorsed by...
Aerospace series - Nuts, anchor, self-locking, floating, two lugs, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C (Endorsed by...
Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 120...
Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 120...
Aerospace series - Nuts, bihexagonal, self-locking, with counterbore, in heat resisting nickel base alloy, passivated, MoS2 lubricated - Classification: 1 550 MPa (at ambient temperature) / 315 °C
Aerospace series - Nuts, hexagon, plain, reduced height, normal across flats, in aluminium alloy, anodized - Classification: 450 MPa (at ambient temperature)/120 °C (Endorsed by Asociación Española de Normalización in...
Aerospace series - Nuts, hexagon, plain, reduced height, reduced across flats, in heat resisting steel, silver plated - Classification: 600 MPa (at ambient temperature) / 425 °C (Endorsed by Asociación...
Aerospace series - Nuts, hexagon, plain, reduced height, reduced across flats, in heat resisting steel, silver plated, left hand thread - Classification: 600 MPa (at ambient temperature) / 425 °C...
Aerospace series - Nuts, hexagon, slotted / castellated, reduced height, normal across flats, in heat resisting steel, passivated - Classification: 900 MPa (at ambient temperature) / 650 °C.
Aerospace series - Nuts, hexagon, slotted / castellated, reduced height, normal across flats, in heat resisting steel, silver plated - Classification: 900 MPa (at ambient temperature) / 650 °C.
Aerospace series - Nuts, hexagon, slotted/ castellated in steel cadmium plated - Classification: 1 100 MPa/235 °C (Endorsed by Asociación Española de Normalización in February of 2017.)
Aerospace series - Nuts, hexagonal, plain, normal height, normal across flats, heat resisting steel passivated - Classification: 1 100 MPa/650 °C (Endorsed by AENOR in May of 2010.)
Aerospace series - Nuts, hexagonal, self-locking, with counterbore and captive washer, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C (Endorsed by...
Aerospace series - Nuts, hexagonal, self-locking, with counterbore and captive washer, in steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 235 °C (Endorsed by...
Aerospace series - Nuts, hexagonal, slotted/castellated, normal height, normal accross flats, in heat resisting steel, passivated - Classification: 1 100 MPa (at ambient temperature) / 650 °C (Endorsed by AENOR...
Aerospace series - Nuts, hexagonal, slotted/castellated, normal height, normal across flats, in heat resisting steel, silver plated - Classification: 1 100 MPa (at ambient temperature)/650 °C (Endorsed by Asociación Española...
Aerospace series - Recycling of titanium and titanium alloy scrap (Endorsed by Asociación Española de Normalización in April of 2025.)
Aerospace series - Screw, 100° countersunk head, offset cruciform recess, threaded to head, in heat resisting steel FE-PA92HT (A286) - Classification: 900 MPa (at ambient temperature)/650 °C (Endorsed by Asociación...
Aerospace series - Screw, pan head, offset cruciform recess, close tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 °C (Endorsed by...
Aerospace series - Screw, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 °C (Endorsed by...
Aerospace series - Screws, pan head, offset cruciform recess, close tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 °C
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C...
Aerospace series - Steel FE-PA3004 (X10CrNi18-09) - Air melted - Non heat treated - Cold drawn wire - a or D = 2,3 mm (Endorsed by AENOR in April of...
Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted - Solution treated and precipitation treated - Bar for machining - a or D <=200 mm - Rm >= 1...
Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted - Solution treated and precipitation treated - Bar for machining - a or D = 200 mm - Rm =...
Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D = 200 mm - Rm = 1 070...
Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D = 200 mm - Rm = 965 MPa...
Aerospace series - Steel X5CrNiCu15-5 (1.4545) - Consumable electrode remelted - Solution treated and precipitation treated - Bars for machining - a or D <= 200 mm - Rm >=...
Aerospace series - Stripping of electric cables (Endorsed by AENOR in October of 2009.)
Aerospace series - Stripping of electric cables (Endorsed by Asociación Española de Normalización in August of 2019.)
Aerospace series - Test method - Wrought heat resisting alloys Semi-finished products and parts - Conditions for macrographic and micrographic examination - Atlas of structures and defects (Endorsed by AENOR...
Aerospace series - Vulcanized rubbers - Test on the susceptibility to corrosion in a damp atmosphere of metals in contact with vulcanized rubbers (Endorsed by Asociación Española de Normalización in...
AEROSPACE SERIES - WASHERS, FLAT, LARGE DIAMETER, IN STEEL, CADMIUM PLATED
AEROSPACE SERIES. ADHESION TEST FOR METALLIC COATINGS BY BURNISHING. (Endorsed by AENOR in July of 1993.)
AEROSPACE SERIES. ADHESION TEST FOR METALLIC COATINGS BY BURNISHING.
AEROSPACE SERIES. ADHESION TEST FOR METALLIC COATINGS BY SHEARING ACTION. (Endorsed by AENOR in July of 1993.)
AEROSPACE SERIES. ADHESION TEST FOR METALLIC COATINGS BY SHEARING ACTION.
AEROSPACE SERIES. ADHESION TEST FOR METALLIC COATINGS BY SHOT PEENING.
AEROSPACE SERIES. ANODIZING OF TITANIUM AND TITANIUM ALLOYS.
AEROSPACE SERIES. BOLTS, DOUBLE HEXAGON HEAD, RELIEVED SHANK, LONG THREAD, IN HEAT RESISTING NICKEL BASE ALLOY NI-P100HT (INCONEL 718), SILVER PLATED. CLASSIFICATION: 1 275 MPA (AT AMBIENT TEMPERATURE)/650 ºC.
AEROSPACE SERIES. BOLTS, DOUBLE HEXAGON HEAD, RELIEVED SHANK, LONG THREAD, IN HEAT RESISTING NICKEL BASE ALLOY NI-P100HT (INCONEL 718). CLASSIFICATION: 1 275 MPA (AT AMBIENT TEMPERATURE)/650 ºC.
AEROSPACE SERIES. BOLTS, DOUBLE HEXAGON HEAD, RELIEVED SHANK, LONG THREAD, IN HEAT RESISTING NICKEL BASE ALLOY NI-P101HT (WASPALOY), SILVER PLATED. CLASSIFICATION: 1 210 MPA (AT AMBIENT TEMPERATURE)/730 ºC.
AEROSPACE SERIES. BOLTS, DOUBLE HEXAGON HEAD, RELIEVED SHANK, LONG THREAD, IN HEAT RESISTING NICKEL BASE ALLOY NI-P101HT (WASPALOY). CLASSIFICATION: 1 210 MPA (AT AMBIENT TEMPERATURE)/730 ºC.
AEROSPACE SERIES. BOLTS, DOUBLE HEXAGON HEAD, RELIEVED SHANK, LONG THREAD, IN HEAT RESISTING STEEL FE-PA92HT (A286), SILVER PLATED. CLASSIFICATION: 900 MPA (AT AMBIENT TEMPERATURE)/650 ºC.
AEROSPACE SERIES. BOLTS, DOUBLE HEXAGON HEAD, RELIEVED SHANK, LONG THREAD, IN HEAT RESISTING STEEL FE-PA92HT (A286). CLASSIFICATION: 900 MPA (AT AMBIENT TEMPERATURE)/650 ºC.
AEROSPACE SERIES. BOLTS, LARGE BIHEXAGONAL HEAD, CLOSE TOLERANCE NORMAL SHANK, MEDIUM LENGTH THREAD, IN HEAT RESISTING NICKEL BASE ALLOY, PASSIVATED. CLASSIFICATION: 1 550 MPA (AT AMBIENTE TEMPERATURE)/315 ºC.
AEROSPACE SERIES. BOLTS, NORMAL BIHEXAGONAL HEAD, CLOSE TOLERANCE NORMAL SHANK, SHORT THREAD, IN TITANIUM ALLOY, ANODIZED, MOS2, LUBRICATED. CLASSIFICATION: 1100 MPA (AT AMBIENT TEMPERATURE)/315 ºC.
AEROSPACE SERIES. BOLTS, NORMAL HEXAGONAL HEAD, CLOSE TOLERANCE NORMAL SHANK, SHORT THREAD, IN ALLOY STEEL, CADMIUM PLATED. CLASSIFICATION: 1 100 MPA (AT AMBIENT TEMPERATURE)/235 ºC.
AEROSPACE SERIES. BOLTS, NORMAL HEXAGONAL HEAD, COARSE TOLERANCE NORMAL SHANK, SHORT THREAD, IN ALLOY STEEL, CADMIUM PLATED. CLASSIFICATION: 900 MPA (AT AMBIENT TEMPERATURE)/235 ºC.
AEROSPACE SERIES. BOLTS, NORMAL HEXAGONAL HEAD, COARSE TOLERANCE NORMAL SHANK, SHORT THREAD, IN CORROSION RESISTING STEEL, PASSIVATED. CLASSIFICATION: 600 MPA (AT AMBIENT TEMPERATURE)/425 ºC.
AEROSPACE SERIES. BOLTS, NORMAL HEXAGONAL HEAD, THREADED TO HEAD, IN CORROSION RESISTING STEEL, PASSIVATED. CLASSIFICATION: 600 MPA (AT AMBIENT TEMPERATURE)/425 ºC.
AEROSPACE SERIES. BOLTS, T-HEAD, RELIEVED SHANK, LONG THREAD, IN HEAT RESISTING NICKEL BASE ALLOY NI-P100HT (INCONEL 718), SILVER PLATED. CLASSIFICATION: 1 275 MPA (AT AMBIENT TEMPERATURE)/650 ºC.
AEROSPACE SERIES. BOLTS, T-HEAD, RELIEVED SHANK, LONG THREAD, IN HEAT RESISTING NICKEL BASE ALLOY NI-P100HT (INCONEL 718). CLASSIFICATION: 1 275 MPA (AT AMBIENT TEMPERATURE)/650 ºC.
AEROSPACE SERIES. BOLTS, T-HEAD, RELIEVED SHANK, LONG THREAD, IN HEAT RESISTING NICKEL BASE ALLOY NI-P101HT (WASPALOY), SILVER PLATED. CLASSIFICATION: 1 210 MPA (AT AMBIENT TEMPERATURE)/730 ºC.
AEROSPACE SERIES. BOLTS, T-HEAD, RELIEVED SHANK, LONG THREAD, IN HEAT RESISTING NICKEL BASE ALLOY NI-P101HT (WASPALOY). CLASSIFICATION: 1 210 MPA (AT AMBIENT TEMPERATURE)/730 ºC.
AEROSPACE SERIES. BOLTS, T-HEAD, RELIEVED SHANK, LONG THREAD, IN HEAT RESISTING STEEL FE-PA92HT (A286), SILVER PLATED. CLASSIFICATION: 900 MPA (AT AMBIENT TEMPERATURE)/650 ºC.
AEROSPACE SERIES. BOLTS, T-HEAD, RELIEVED SHANK, LONG THREAD, IN HEAT RESISTING STEEL FE-PA92HT (A286). CLASSIFICATION: 900 MPa (AT AMBIENT TEMPERATURE)/650 ºC.
AEROSPACE SERIES. HYDROGEN EMBRITTLEMENT OF STEEL. NOTCHED SPECIMEN TESTS. (Endorsed by AENOR in July of 1993.)
AEROSPACE SERIES. HYDROGEN EMBRITTLEMENT OF STEELS. NOTCHED SPECIMEN TEST.
AEROSPACE SERIES. HYDROGEN EMBRITTLEMENT OF STEELS. TEST BY SLOW BENDING. (Endorsed by AENOR in July of 1993.)
AEROSPACE SERIES. HYDROGEN EMBRITTLEMENT OF STEELS. TEST BY SLOW BENDING.
AEROSPACE SERIES. INSERTS, SCREW THREAD, HELICAL COIL, SELF-LOCKING, IN HEAT RESISTING NICKEL BASE ALLOY NI-PH2801 (INCONEL X750), SILVER PLATED.
AEROSPACE SERIES. INSERTS, SCREW THREAD, HELICAL COIL, SELF-LOCKING. ASSEMBLY PROCEDURE.
AEROSPACE SERIES. MARKING OF PALTS AND ASSEMBLIES OTHER THAN ENGINES. INDICATIONS ON DRAWINGS.
AEROSPACE SERIES. NICKEL-CADMIUM BATTERIES OF FORMAT A TYPE.
AEROSPACE SERIES. NICKEL-CADMIUM BATTERIES OF FORMAT B TYPE.
AEROSPACE SERIES. NICKEL-CADMIUM BATTERIES OF FORMAT C TYPE.
AEROSPACE SERIES. NICKEL-CADMIUM BATTERIES OF FORMAT D TYPE.
AEROSPACE SERIES. NICKEL-CADMIUM BATTERIES OF FORMAT E TYPE.
AEROSPACE SERIES. NICKEL-CADMIUM BATTERIES OF FORMAT F TYPE.
AEROSPACE SERIES. NUTS, BIHEXAGONAL, SELF-LOCKING, DEEP COUNTERBORED, IN HEAT RESISTING STEEL FE-PA92HT (A286), SILVER PLATED. CLASSIFICATION: 1 100 MPA (AT AMBIENT TEMPERATURE)/650 ºC.
AEROSPACE SERIES. NUTS, BIHEXAGONAL, SELF-LOCKING, DEEP COUNTERBORED, IN HEAT RESISTING STEEL FE-PA92HT (A286). CLASSIFICATION: 1100 MPA (AT AMBIENT TEMPERATURE)/650 ºC.
AEROSPACE SERIES. NUTS, BIHEXAGONAL, SELF-LOCKING, IN HEAT RESISTING STEEL FE-PA92HT (A286), SILVER PLATED. CLASSIFICATION: 1 100 MPA (AT AMBIENT TEMPERATURE)/650 ºC.
AEROSPACE SERIES. NUTS, BIHEXAGONAL, SELF-LOCKING, IN HEAT RESISTING STEEL FE-PA92HT (A286). CLASSIFICATION: 1100 MPA (AT AMBIENT TEMPERATURE)/650 ºC.
AEROSPACE SERIES. RECYCLING OF TITANIUM AND TITANIUM ALLOY SCRAP.
AEROSPACE SERIES. RECYCLING OF TITANIUM AND TITANIUM ALLOY SCRAPP. (Endorsed by AENOR in October of 1993.)
AEROSPACE SERIES. SCREWS, 100 ºC COUNTERSUNK HEAD, OFFSET CRUCIFORM RECESS, THREADED TO HEAD, IN HEAT RESISTING STEEL FE-PA92HT (A286). CLASSIFICATION: 900 MPa (AT AMBIENT TEMPERATURE)/650 ºC.
AEROSPACE SERIES. SCREWS, 100º COUNTERSUNK HEAD, OFFSET CRUCIFORM RECESS, THREADED TO HEAD, IN HEAT RESISTING STEEL FE-PA92HT (A286), SILVER PLATED. CLASSIFICATION: 900 MPA (AT AMBIENT TEMPERATURE)/650 ºC.
AEROSPACE SERIES. SCREWS, HEXAGON HEAD, THREADED TO HEAD, IN HEAT RESISTING STEEL FE-PA92HT (A286), SILVER PLATED. CLASSIFICATION: 900 MPA (AT AMBIENT TEMPERATURE)/650 ºC.
AEROSPACE SERIES. SCREWS, HEXAGON HEAD, THREADED TO HEAD, IN HEAT RESISTING STEEL FE-PA92HT (A286). CLASSIFICATION: 900 MPa (AT AMBIENT TEMPERATURE)/650 ºC.
AEROSPACE SERIES. SCREWS, PAN HEAD, OFFSET CRUCIFORM RECESS, CLOSE TOLERANCE NORMAL SHANK, SHORT THREAD, IN ALLOY STEEL, CADMIUM PLATED. CLASSIFICATION: 1 100 MPA (AT AMBIENT TEMPERATURE)/235 ºC.
AEROSPACE SERIES. SCREWS, PAN HEAD, OFFSET CRUCIFORM RECESS, COARSE TOLERANCE NORMAL SHANK, SHORT THREAD, IN ALLOY STEEL, CADMIUM PLATED. CLASSIFICATION: 900 MPA (AT AMBIENT TEMPERATURE)/235 ºC.
AEROSPACE SERIES. SCREWS, PAN HEAD, OFFSET CRUCIFORM RECESS, COARSE TOLERANCE NORMAL SHANK, SHORT THREAD, IN TITANIUM ALLOY, ANODIZED, MOS2 LUBRICATED. CLASSIFICATION: 1100 MPA (AT AMBIENT TEMPERATURE)/315 ºC.
AEROSPACE SERIES. SHANK NUTS, SELF-LOCKING, IN HEAT RESISTING STEEL FE-PA92HT (A286), SILVER PLATED. CLASSIFICATION: 1 100 MPA (AT AMBIENT TEMPERATURE)/650 ºC.
AEROSPACE SERIES. SHANK NUTS, SELF-LOCKING, IN HEAT RESISTING STEEL FE-PA92HT (A286). CLASSIFICATION: 1100 MPA (AT AMBIENT TEMPERATURE)/650 ºC.
AEROSPACE SERIES. TITANIUM AND TITANIUM ALLOYS. FORGING STOCK AND FORGINGS. TECHNICAL SPECIFICACION. PART 1: GENERAL REQUIREMENTS.
AEROSPACE SERIES. TITANIUM AND TITANIUM ALLOYS. FORGING STOCK AND FORGINGS. TECHNICAL SPECIFICATION. PART 2: FORGING STOCK.
AEROSPACE SERIES. TITANIUM AND TITANIUM ALLOYS. FORGING STOCK AND FORGINGS. TECHNICAL SPECIFICATION. PART 3: PRE-PRODUCTION AND PRODUCTION FORGINGS.
AEROSPACE SERIES. TITANIUM AND TITANIUM ALLOYS. FORGING STOCK AND FORGINGS. TECHNICAL SPECIFICATIONS. PART 1: GENERAL REQUIREMENTS. (Endorsed by AENOR in June of 1994.)
AEROSPACE SERIES. TITANIUM AND TITANIUM ALLOYS. FORGING STOCK AND FORGINGS. TECHNICAL SPECIFICATIONS. PART 2: FORGING STOCKS. (Endorsed by AENOR in June of 1994.)
AEROSPACE SERIES. TITANIUM AND TITANIUM ALLOYS. FORGING STOCK AND FORGINGS. TECHNICAL SPECIFICATIONS. PART 3: PRE-PRODUCTION AND PRODUCTION FORGINGS. (Endorsed by AENOR in June of 1994.)
AEROSPACE SERIES. WASHERS, FLAT, LARGE DIAMETER, IN ALLOY STEEL, CADMIUM PLATED.
AEROSPACE SERIES. WASHERS, FLAT, LARGE DIAMETER, IN ALUMINIUM ALLOY, ANODIZED OF CHROMATED.
AEROSPACE SERIES. WASHERS, FLAT, LARGE DIAMETER, IN HEAT RESISTANCE STEEL, PASSIVATED.
AEROSPACE SERIES. WASHERS, FLAT, LARGE DIAMETER, IN STEEL, CADMIUM PLATED.
AEROSPACE SERIES. WASHERS, TAB, IN HEAT RESISTING STEEL, PASSIVATED.
AEROSPACE SERIES. WASHERS, WIRE LOCKING, IN CORROSION RESISTING STEEL, PASSIVATED.
ALUMINIUM CAPS FOR TRANSFUSION, INFUSION AND INYECTION BOTTLES. GENERAL REQUIREMENTS AND TEST METHODS (ISO 8872:1988).
APPROVAL TESTING OF WELDERS. FUSION WELDING. PART 1: STEELS.
APPROVAL TESTING OF WELDERS. FUSION WELDING. PART 2: ALUMINIUM AND ALUMINIUM ALLOYS.
Automatic burner control systems for burners and appliances burning gaseous or liquid fuels
AUTOMATIC GAS BURNER CONTROL SYSTEMS FOR GAS BURNERS AND GAS BURNING APPLIANCES WITH OR WHITHOUT FANS.
Automatic gas burner control systems for gas burners and gas burning appliances with or without fans
AVALANCHE BEACONS. TRANSMITTER/RECEIVER SYSTEMS. SAFETY REQUIREMENTS AND TESTING
BANKING. PERSONAL IDENTIFICATION NUMBER MANAGEMENT AND SECURITY. PART 1: PIN PROTECTION PRINCIPLES AND TECHNIQUES. (ISO 9564-1:1991).
BANKING. PERSONAL IDENTIFICATION NUMBER MANAGEMENT AND SECURITY. PART 2: APPROVED ALGORITHM(S) FOR PIN ENCIPHERMENT. (ISO 9564-2:1991).
BUILDING CONSTRUCTION. JOINTING PRODUCTS. DETERMINATION OF ADHESION/COHESION PROPERTIES AT CONSTANT TEMPERATURES. (ISO 9046:1987)
BUILDING CONSTRUCTION. JOINTING PRODUCTS. DETERMINATION OF EXTRUDABILITY OF ONE-COMPONENT SEALANTS. (ISO 8394:1988)
BUILDING CONSTRUCTION. JOINTING PRODUCTS. DETERMINATION OF EXTRUDABILITY OF SEALANTS USING STANDARDIZED APPARATUS. (ISO 9048:1987)
BUILDING CONSTRUCTION. JOINTING PRODUCTS. SEALANTS. DETERMINATION OF TENSILE PROPERTIES AT MANTAINED EXTENSION. (ISO 8340:1984)
BUILDING CONSTRUCTION. JOINTING PRODUCTS. SEALANTS. DETERMINATION OF TENSILE PROPERTIES. (ISO 8339:1984)
CHILD RESISTANCE PACKAGING. REQUIREMENTS AND TESTING PROCEDURES FOR RECLOSABLE PACKAGES. (ISO 8317:1989)
Colours of gold alloys - Definition, range of colours and designation (ISO 8654:1987)
DATA ELEMENTS AND INTERCHANGE FORMATS. INFORMATION INTERCHANGE. REPRESENTATION OF DATES AND TIMES. (ISO 8601, 1ST EDITION 1988 AND TECHNICAL CORRIGENDUM 1:1991).
DENTAL BRAZING MATERIALS
DENTAL WATER-BASED CEMENTS. (ISO 9917:1991 + TECHNICAL CORRIGENDUM 1:1993).
DENTISTRY. DENTAL HANDPIECES. HOSE CONNECTORS.
ELASTOMERIC PARTS FOR AQUEOUS PARENTERAL PREPARATIONS. (ISO 8871:1990).
ELECTRONIC DATA INTERCHANGE FOR ADMINISTRATION, COMMERCE AND TRADE (EDIFACT). APPLICATION LEVEL SYNTAX RULES (ISO 9735:1988). (AMENDED AND REPRINTED IN 1990). (AMENDMENT 1:1992).
ERGONOMIC REQUIREMENTS FOR OFFICE WORK WITH VISUAL DISPLAY TERMINAL (VDTS). PART 1: GENERAL INTRODUCTION. (ISO 9241-1:1992).
Ergonomic requirements for office work with visual display terminals (VDTs) - Part 3: Visual display requirements. (ISO 9241-3:1992/AM1:2000 )
ERGONOMIC REQUIREMENTS FOR OFFICE WORK WITH VISUAL DISPLAY TERMINALS (VDTS). PART 2: GUIDANDE ON TASK REQUIREMENTS. (ISO 9241-2:1992).
ERGONOMIC REQUIREMENTS FOR OFFICE WORK WITH VISUAL DISPLAY TERMINALS (VDTS). PART 3: VISUAL DISPLAY REQUIREMENTS. (ISO 9241-3:1992).
ERGONOMICS. DETERMINATION OF METABOLIC HEAT PRODUCTION. (ISO 8996:1990).
FERRONICKEL INGOTS OF PIECES. SAMPLIG FOR ANALYSIS. (ISO 8050:1988).
Ferronickel shot - Sampling for analysis (ISO 8049:1988)
FERRONICKEL. DETERMINATION OF SILICON CONTENT. GRAVIMETRIC METHOD. (ISO 8343:1985).
Gas tightness of equipment for gas welding and allied processes (ISO 9090:1989)
Gas-fired central heating boilers - Type B11 and B11BS boilers fitted with atmospheric burners of nominal heat input not exceeding 70 kW
Gas-fired central heating boilers - Type B11 and B11BS boilers, fitted with atmospheric burners of nominal heat input not exceeding 70 kW
GAS-FIRED CENTRAL HEATING BOILERS. TYPE B BOILERS FITTED WITH ATMOSPHERIC BURNERS OF NOMINAL HEAT INPUT NOT EXCEEDING 70 KW.
GAS-FIRED CENTRAL HEATING BOILERS. TYPE B BOILERS, FITTED WITH ATMOSPHERIC BURNERS OF NOMINAL HEAT INPUT NOT EXCEEDING 70 KW
GAS-FIRED CENTRAL HEATING BOILERS. TYPE B11 AND B11BS BOILERS FITTED WITH ATMOSPHERIC BURNERS OF NOMINAL HEAT INPUT NOT EXCEEDING 70 KW.
GAS-FIRED CENTRAL HEATING BOILERS. TYPE B11 AND B11BS BOILERS, FITTED WITH ATMOSPHERIC BURNERS OF NOMINAL HEAT INPUT NOT EXCEEDING 70 KW.
GLASS BOTTLES. VERTICALITY. TEST METHOD. (ISO 9008:1991).
GLASS CONTAINERS. HEIGHT AND NON-PARALLELISM OF FINISH WITH REFERENCE TO CONTAINER BASE. TEST METHODS. (ISO 9009:1991).
GROOVED PINS WITH COUNTERSUNK HEAD. (ISO 8748:1986).
GROOVED PINS WITH ROUND HEAD. (ISO 8746:1986).
GROOVED PINS. FULL-LENGTH PARALLEL GROOVED, WITH CHAMFER. (ISO 8740:1986).
GROOVED PINS. FULL-LENGTH PARALLEL GROOVED, WITH PILOT. (ISO 8739:1986).
GROOVED PINS. FULL-LENGTH TAPER GROOVED. (ISO 8744:1986).
GROOVED PINS. HALF-LENGTH CENTRE GROOVED. (ISO 8743:1986).
GROOVED PINS. HALF-LENGTH REVERSE TAPER GROOVED. (ISO 8741:1986).
GROOVED PINS. HALF-LENGTH TAPER GROOVED. (ISO 8745:1986).
GROOVED PINS. THIRD-LENGTH CENTRE GROOVED. (ISO 8742:1986).
Hand-held portable power tools - Measurement of vibrations at the handle - Part 2: Chipping hammers and riveting hammers. (ISO 8662-2:1992/AM 1:1999)
Hand-held portable power tools - Measurement of vibrations at the handle - Part 3: Rock drills and rotary hammers. (ISO 8662-3:1992/AM 1:1999)
Hand-held portable power tools - Measurement of vibrations at the handle - Part 5: Pavement breakers and hammers for construction work. (ISO 8662-5:1992/A1:1999)
HAND-HELD PORTABLE POWER TOOLS. MEASUREMENT OF VIBRATIONS AT THE HADLE. PART 2: CHIPPING HAMMERS AND RIVETING HAMMERS. (ISO 8662-2:1992).
HAND-HELD PORTABLE POWER TOOLS. MEASUREMENT OF VIBRATIONS AT THE HANDLE. PART 1: GENERAL. (ISO 8662-1:1988).
HAND-HELD PORTABLE POWER TOOLS. MEASUREMENT OF VIBRATIONS AT THE HANDLE. PART 2: CHIPPING HAMMERS AND RIVETING HAMMERS. (ISO 8662-2:1992).
HAND-HELD PORTABLE POWER TOOLS. MEASUREMENT OF VIBRATIONS AT THE HANDLE. PART 3: ROCK DRILLS AND ROTARY HAMMERS. (ISO 8662-3:1992).
HAND-HELD PORTABLE POWER TOOLS. MEASUREMENT OF VIBRATIONS AT THE HANDLE. PART 5: PAVEMENT BREAKERS AND HAMMERS FOR CONSTRUCTION WORK. (ISO 8662-5:1992).
HEXAGON HEAD BOLTS WITH METRIC FINE PITCH THREAD. PRODUCT GRADES A AND B. (ISO 8765:1988).
HEXAGON HEAD SCREWS WITH METRIC FINE PITCH THREAD. PRODUCT GRADES A AND B. (ISO 8676:1988).
HEXAGON NUTS, STYLE 1, WITH METRIC FINE PITCH THREAD. PRODUCT GRADES A AND B. (ISO 8673:1988).
HEXAGON NUTS, STYLE 2, WITH METRIC FINE PITCH THREAD. PRODUCT GRADES A AND B. (ISO 8674:1988).
HEXAGON THIN NUTS WITH METRIC FINE PITCH THREAD. PRODUCT GRADES A AND B. (ISO 8675:1988)
HOUSEHOLD REFRIGERATING APPLIANCES. REFRIGERATOR-FREEZER S. CHARACTERISTICS AND TEST METHODS. (ISO 8187:1991).
HOUSEHOLD REFRIGERATING APPLIANCES. REFRIGERATOR-FREEZER S. CHARACTERISTICS AND TEST METHODS. AMENDMENT 1: SPECIAL COMPARTMENTS FOR THE PRESERVATION OF HIGHLY PERISHABLE FOODSTUFFS (ISO 8187:1991/AM1:1997) (Endorsed by AENOR in November of 2000.)
Household refrigerating appliances. Regriferator-freezer s. Characteristics and test methods. Amendment 1: Special compartments for the preservation of highly perishable foodstuffs. (ISO 8187:1991/AM1997)
INDUSTRIAL AUTOMATION SYSTEM. MANUFACTURING MESSAGE SPECIFICATION. PART 3: COMPANION STANDARD FOR ROBOTICS (Endorsed by AENOR in February of 1994.)
INDUSTRIAL AUTOMATION SYSTEM. MANUFACTURING MESSAGE SPECIFICATION. PART 3: COMPANION STANDARD FOR ROBOTICS. (Endorsed by AENOR in January of 1995.)
INDUSTRIAL AUTOMATION SYSTEM. MANUFACTURING MESSAGE SPECIFICATION. PART 4: COMPANION STANDARD FOR NUMERICAL CONTROL. (Endorsed by AENOR in February of 1994.)
INDUSTRIAL AUTOMATION SYSTEMS. MANUFACTURING MESSAGE SPECIFICATION. PART 1: SERVICE DEFINITION. (Endorsed by AENOR in February of 1994.)
INDUSTRIAL AUTOMATION SYSTEMS. MANUFACTURING MESSAGE SPECIFICATION. PART 1: SERVICE DEFINITION. (Endorsed by AENOR in January of 1995.)
INDUSTRIAL AUTOMATION SYSTEMS. MANUFACTURING MESSAGE SPECIFICATION. PART 2: PROTOCOL SPECIFICATION. (Endorsed by AENOR in February of 1994.)
INDUSTRIAL AUTOMATION SYSTEMS. MANUFACTURING MESSAGE SPECIFICATION. PART 2: PROTOCOL SPECIFICATION. (Endorsed by AENOR in January of 1995.)
INFORMATION PROCESSING - DATA INTERCHANGE ON 12.7 MM (0.5 IN) MAGNETICTAPE CARTRIDGES - 18 TRACKS, 1 491 DATA BYTES PER MILLIMETRE (37 871 DATA BYTES PER INCH) ( ISO 9661-1ST...
INFORMATION PROCESSING SYSTEMS. COMPUTER GRAPHICS. GRAPHICAL KERNEL SYSTEM (GKS) LANGUAGE BINDINGS. PART 1: FORTRAN (ISO 8651-1:1988). (Endorsed by AENOR in April of 1993.)
INFORMATION PROCESSING SYSTEMS. COMPUTER GRAPHICS. GRAPHICAL KERNEL SYSTEM (GKS) LANGUAGE BINDINGS. PART 2: PASCAL. (ISO 8651-2:1988). (Endorsed by AENOR in April of 1993.)
INFORMATION PROCESSING SYSTEMS. COMPUTER GRAPHICS. GRAPHICAL KERNEL SYSTEM (GKS) LANGUAGE BINDINGS. PART 3: ADA (ISO 8651-3:1988) (Endorsed by AENOR in April of 1993.)
INFORMATION PROCESSING SYSTEMS. COMPUTER GRAPHICS. GRAPHICAL KERNEL SYSTEM FOR THREE DIMENSIONS (GKS-30). FUNCIONAL DESCRIPTION. (Endorsed by AENOR in April of 1993.)
INFORMATION PROCESSING SYSTEMS. COMPUTER GRAPHICS. PROGRAMMER'S HIERARCHICAL INTERACTIVE GRAPHICS SYSTEM (PHIGS). PART 1: FUNCTIONAL DESCRIPTION. (Endorsed by AENOR in April of 1993.)
INFORMATION PROCESSING SYSTEMS. COMPUTER GRAPHICS. PROGRAMMER'S HIERARCHICAL INTERACTIVE GRAPHICS SYSTEM (PHIGS). PART 1: FUNCTIONAL DESCRIPTION. (Endorsed by AENOR in June of 1995.)
INFORMATION PROCESSING SYSTEMS. COMPUTER GRAPHICS. PROGRAMMER'S HIERARCHICAL INTERACTIVE GRAPHICS SYSTEM (PHIGS). PART 2: ARCHIVE FILE FORMAT. (Endorsed by AENOR in April of 1993.)
INFORMATION PROCESSING SYSTEMS. COMPUTER GRAPHICS. PROGRAMMER'S HIERARCHICAL INTERACTIVE GRAPHICS SYSTEM (PHIGS). PART 2: ARCHIVE FILE FORMAT. (Endorsed by AENOR in January of 1994.)
INFORMATION PROCESSING SYSTEMS. COMPUTER GRAPHICS. PROGRAMMER'S HIERARCHICAL INTERACTIVE GRAPHICS SYSTEMS (PHIGS). PART 1: FUNCTIONAL DESCRIPTION. (Endorsed by AENOR in January of 1994.)
INFORMATION PROCESSING SYSTEMS. COMPUTER GRAPHICS. PROGRAMMER'S HIERARCHICAL INTERACTIVE GRAPHICS SYSTEMS (PHIGS). PART 3: CLEAR-TEXT ENCODING OF ARCHIVE FILE. (Endorsed by AENOR in April of 1993.)
INFORMATION PROCESSING SYSTEMS. COMPUTER GRAPHICS. PROGRAMMER'S HIERARCHICAL INTERACTIVE GRAPHICS SYSTEMS (PHIGS). PART 3: CLEAR-TEXT ENCODING OF ARCHIVE FILE. (Endorsed by AENOR in January of 1994.)
INFORMATION PROCESSING SYSTEMS. DATA INTERCHANGE ON 90 MM (3,5 IN) FLEXIBLE DISK CARTIDGES USING MODIFIED FRECUENCY MODULATION RECORDINGS AT 15916 FTPRAD, ON 80 TRACKS ON EACH SIDE. PART 1: DIMENSIONAL,...
INFORMATION PROCESSING SYSTEMS. DATA INTERCHANGE ON 90 MM (3,5 IN) FLEXIBLE DISK CARTRIDGES USING MODIFIED FREQUENCY MODULATION RECORDINGS AT 15916 FTPRAD, ON 80 TRACKS ON EACH SIDE. PART 2: TRACK...
INFORMATION PROCESSING SYSTEMS. FIBRE DISTRIBUTED DATA INTERFACE (FDDI). PART 1: RING PHYSICAL LAYER PROTOCOL (PHY). (Endorsed by AENOR in January of 1994.)
INFORMATION PROCESSING SYSTEMS. FIBRE DISTRIBUTED DATA INTERFACE (FDDI). PART 2: TOKEN RING MEDIA ACESS CONTROL (MAC). (Endorsed by AENOR in January of 1994.)
INFORMATION PROCESSING SYSTEMS. INTERFACE BETWEEN FLEXIBLE DISK CARTRIDGE DRIVES AND THEIR HOST CONTROLLERS (ISO 9315:89) (Endorsed by AENOR in April of 1993.)
INFORMATION PROCESSING SYSTEMS. SMALL COMPUTER. SYSTEMS INTERFACE (SCSI). (Endorsed by AENOR in April of 1993.)
INFORMATION PROCESSING. DATA INTERCHANGE ON 12,7 MM (0,5 IN) MAGNETIC TAPE CARTRIDGES. 18 TRACKS, 1491 DATA BYTES PER MM (37 871 DATA BYTES PER INCH) (Endorsed by AENOR in February...
INFORMATION PROCESSING. DATA INTERCHANGE ON 130 MM (5,25 IN) FLEXIBLE DISK CARTRIDGES USING MODIFIED FREQUENCY MODULATION RECORDING AT 13 262 FTPRAD, ON 80 TRACKS EACH SIDE. PART 2: TRACK FORMAT...
INFORMATION PROCESSING. DATA INTERCHANGE ON 130 MM (5,25 IN) FLEXIBLE DISK CARTRIDGES USING MODIFIED FREQUENCY MODULATION RECORDING AT 13 262 FTPRAD, ON 80 TRACKS EACH SIDE. PART 3: TRACK FORMAT...
INFORMATION PROCESSING. DATA INTERCHANGE ON 130 MM (5,25 IN) FLEXIBLE DISK CARTRIDGES USING MODIFIED FREQUENCY MODULATION RECORDING AT 7 958 FTPRAD, 3,8 TPMM (96 TPI), ON BOTH SIDES. PART 1:...
INFORMATION PROCESSING. DATA INTERCHANGE ON 130 MM (5,25 IN) FLEXIBLE DISK CARTRIDGES USING MODIFIED FREQUENCY MODULATION RECORDING AT 7 958 FTPRAD, 3,8 TPMM (96 TPI), ON BOTH SIDES. PART 2:...
INFORMATION PROCESSING. DATA INTERCHANGE ON 130 MM (5,25 IN) FLEXIBLE DISK CARTRIDGES USING MODIFIED FREQUENCY MODULATION RECORDING AT 7 958 FTPRAD, 3,8 TPMM (96 TPI), ON BOTH SIDES. PART 3:...
INFORMATION PROCESSING. DATA INTERCHANGE ON 130 MM (5,25 IN) FLEXIBLE DISK CARTRIDGES USING MODIFIES FREQUENCY MODULATION RECORDING AT 13 262 FTPRAD, ON 80 TRACKS EACH SIDE. PART 1: DIMENSIONAL, PHYSICAL...
INFORMATION PROCESSING. DATA INTERCHANGE ON 130 MM (5.25 IN) FLEXIBLE DISK CARTRIDGES USING MODIFIED FREQUENCY MODULATION RECORDING AT 7958 FTPRAD, 3,8 TPMM (96 TPI), ON BOTH SIDES. PART 1: DIMENSIONAL,...
INFORMATION PROCESSING. DATA INTERCHANGE ON 90 MM (3.5 IN) FLEXIBLE DISK CARTRIDGES USING MODIFIED FREQUENCY MODULATION AT 7 958 FTPRAD. 5.3TPMM (135 TPI) ON BOTH SIDES. PART 1: DIMENSIONAL, PHYSICAL...
INFORMATION PROCESSING. DATA INTERCHANGE ON 90 MM (3.5 IN) FLEXIBLE DISK CARTRIDGES USING MODIFIED FREQUENCY MODULATION AT 7 958 FTPRAD. 5.3TPMM (135 TPI) ON BOTH SIDES. PART 2: TRACK FORMAT.
INFORMATION PROCESSING. REELS FOR 12,7 MM (0,5 IN) WIDE MAGNETIC TAPES. SIZES 16,18 AND 22. (Endorsed by AENOR in January of 1994.)
INFORMATION PROCESSING. SGML SUPPORT FACILITIES. SGML DOCUMENT INTERCHANGE FORMAT (SDIF). (Endorsed by AENOR in April of 1993.)
INFORMATION PROCESSING. TEXT AND OFFICE SYSTEMS. STANDARD GENERALIZED MARKUP LANGUAGE (SGML). (Endorsed by AENOR in April of 1993.)
INFORMATION PROCESSING. TEXT AND OFFICE SYSTEMS. STANDARD GENERELIZED MARKUP LANGUAGE (SGML). (Endorsed by AENOR in April of 1993.)
INFORMATION PROCESSING. VOLUME AND FILE STRUCTURE OF CD-ROM FOR INFORMATION INTERCHANGE. (Endorsed by AENOR in April of 1993.)
INFORMATION PROCESSING. VOLUME AND FILE STRUCTURE OF FLEXIBLE DISK CARTRIDGES FOR INFORMATION INTERCHANGE. (Endorsed by AENOR in April of 1993.)
INFORMATION TECHNOLGY. OPEN SYSTEM INTERCONNECTION. CONFORMANCE TESTING METHODOLOGY AND FRAMEWORK. PART 2: ABSTRACT TEST SUITE SPECIFICATION. (Endorsed by AENOR in April of 1993.)
INFORMATION TECHNOLGY. OPEN SYSTEM INTERCONNECTION. CONFORMANCE TESTING METHODOLOGY AND FRAMEWORK. PART 5: REQUIREMENTS ON TEST LABORATORIES AND CLIENTS FOR THE CONFORMANCE ASSESSMENT PROCESS. (Endorsed by AENOR in April of 1993.)...
INFORMATION TECHNOLOGY. 130 MM OPTICAL DISK CARTRIDGE, WRITE ONCE, FOR INFORMATION INTERCHANGE. PART 1: UNRECORDED OPTICAL DISK CARTRIDGE. (Endorsed by AENOR in January of 1994.)
INFORMATION TECHNOLOGY. 130 MM OPTICAL DISK CARTRIDGE, WRITE ONCE, FOR INFORMATION INTERCHANGE. PART 2: RECORDING FORMAT. (Endorsed by AENOR in January of 1994.)
INFORMATION TECHNOLOGY. COMPUTER GRAPHICS. GRAPHICAL KERNAL SYSTEM FOR THREE DIMENSIONS (GKS-3D) LANGUAJE BINDINGS. PART 4: C (Endorsed by AENOR in January of 1994.)
INFORMATION TECHNOLOGY. COMPUTER GRAPHICS. METAFILE FOR THE STORAGE AND TRANSFER OF PICTURE DESCRIPTION INFORMATION. PART 1: FUNCTIONAL SPECIFICATION. (Endorsed by AENOR in April of 1994.)
INFORMATION TECHNOLOGY. COMPUTER GRAPHICS. METAFILE FOR THE STORAGE AND TRANSFER OF PICTURE DESCRIPTION INFORMATION. PART 2: CHARACTER ENCODING. (Endorsed by AENOR in April of 1994.)
INFORMATION TECHNOLOGY. COMPUTER GRAPHICS. METAFILE FOR THE STORAGE AND TRANSFER OF PICTURE DESCRIPTION INFORMATION. PART 2: CHARACTER ENCODING. AMENDEMENT 1: RULES FOR PROFILES (ISO/IEC 8632-2:1992/AMENDMEN T 1:1994) (Endorsed by AENOR...
INFORMATION TECHNOLOGY. COMPUTER GRAPHICS. METAFILE FOR THE STORAGE AND TRANSFER OF PICTURE DESCRIPTION INFORMATION. PART 3: BINARY ENCODING. (Endorsed by AENOR in April of 1994.)
INFORMATION TECHNOLOGY. COMPUTER GRAPHICS. METAFILE FOR THE STORAGE AND TRANSFER OF PICTURE DESCRIPTION INFORMATION. PART 3: BINARY ENCODING. AMENDEMENT 1: RULES FOR PROFILES (ISO/IEC 8632-3:1992/AMENDMEN T 1:1994) (Endorsed by AENOR...
INFORMATION TECHNOLOGY. COMPUTER GRAPHICS. METAFILE FOR THE STORAGE AND TRANSFER OF PICTURE DESCRIPTION INFORMATION. PART 4: CLEAR TEXT ENCODING. (Endorsed by AENOR in April of 1994.)
INFORMATION TECHNOLOGY. COMPUTER GRAPHICS. METAFILE FOR THE STORAGE AND TRANSFER OF PICTURE DESCRIPTION INFORMATION. PART 4: CLEAR TEXT ENCODING. AMENDMENT 1: RULES FOR PROFILES (ISO/IEC 8632-4:1992/AMENDMEN T 1: 1994) (Endorsed...
INFORMATION TECHNOLOGY. COMPUTER GRAPHICS. METAFILE FOR THE STORAGE AND TRANSFER OF PICTURE DESCRIPTION INFORMATION.PART 1: FUNCTIONAL SPECIFICATION. AMENDEMENT 1: RULES FOR PROFILES (ISO/IEC 8632-1:1992/AMENDMEN T 1:1994) (Endorsed by AENOR in...
INFORMATION TECHNOLOGY. INTELLIGENT PERIPHERAL INTERFACE. PART 2: DEVICE SPECIFIC COMMAND SET FOR MAGNETIC DISK DRIVES. (Endorsed by AENOR in January of 1994.)
INFORMATION TECHNOLOGY. INTELLIGENT PERIPHERAL INTERFACE. PART 3: DEVICE GENERIC COMMAND SET FOR MAGNETIC AND OPTICAL DISK DRIVES. (Endorsed by AENOR in January of 1994.)
INFORMATION TECHNOLOGY. INTELLIGENT PERIPHERAL INTERFACE. PART 4: DEVICE GENERIC COMMAND SET FOR MAGNETIC TAPE DRIVES. (Endorsed by AENOR in January of 1994.)
INFORMATION TECHNOLOGY. OPEN SYSTEM INTERCONNECTION. CONFORMANCE TESTING METHODOLOGY AND FRAMEWORK. PART 1: GENERAL CONCEPTS. (Endorsed by AENOR in April of 1993.)
INFORMATION TECHNOLOGY. OPEN SYSTEM INTERCONNECTION. CONFORMANCE TESTING METHODOLOGY AND FRAMEWORK. PART 1: GENERAL CONCEPTS. (Endorsed by AENOR in January of 1995.)
INFORMATION TECHNOLOGY. OPEN SYSTEM INTERCONNECTION. CONFORMANCE TESTING METHODOLOGY AND FRAMEWORK. PART 4: TEST REALIZATION. (Endorsed by AENOR in April of 1993.)
INFORMATION TECHNOLOGY. OPEN SYSTEM INTERCONNECTION. CONFORMANCE TESTING METHODOLOGY AND FRAMEWORK. PART 5: REQUIREMENTS ON TEST LABORATORIES AND CLIENTS FOR THE CONFORMANCE ASSESSMENT PROCESS. (Endorsed by AENOR in January of 1995.)...
INFORMATION TECHNOLOGY. OPEN SYSTEMS INTERCONNECTION. CONFORMANCE TESTING METHODOLOGY AND FRAMEWORK. PART 3: THE TREE AND TABULAR COMBINED NOTATION. (Endorsed by AENOR in February of 1994.)
INFORMATION TECHNOLOGY. PORTABLE OPERATING SYSTEM INTERFACE (POSIX). PART 1: SYSTEM APPLICATION PROGRAM INTERFACE (API) (C LANGUAGE) (Endorsed by AENOR in January of 1994.)
INFORMATION TECHNOLOGY. PROGRAM CONSTRUCTS AND CONVENTIONS FOR THEIR PRESENTATION.
INFORMATION TECHNOLOGY. SGML SUPPORT FACILITIES. REGISTRATION PROCEDURES FOR PUBLIC TEXT OWNER IDENTIFIERS (ISO/CEI 9070:91) (Endorsed by AENOR in April of 1993.)
INFORMATION TECHNOLOGY. TELECOMMUNCATIONS AND INFORMATION EXCHANGE BETWEEN SYSTEMS. INTERFACE CONNECTOR AND CONTACT ASSIGNMENTS FOR ISDN BASIC ACCESS INTERFACE LOCATED AT REFERENCE POINTS S AND T. (ISO/IEC 8877:1992).
INFORMATION TECHNOLOGY. TELECOMMUNICATIONS AND INFORMATION EXCHANGE BETWEEN SYSTEMS. OPEN SYSTEMS INTERCONNECTION. PROTOCOL FOR PROVIDING THE CONNECTION-MODE TRANSPORT SERVICE. (Endorsed by AENOR in January of 1995.)
INFORMATION TECHOLOGY. TELECOMMUNICATIONS AND INFORMATION EXCHANGE BETWEEN SYSTEMS. OPTEN SYSTEMS INTERCONNECTION. PROTOCOL FOR PROVIDING THE CONNECTION-MODE TRANSPORT SERVICE. (Endorsed by AENOR in February of 1994.)
INJECTION CONTAINERS FOR INJECTABLES AND ACCESORIES. PART 1: INJECTION VIALS MADE OF GLASS TUBING. (ISO 8362-1:1989)
INJECTION CONTAINERS FOR INJECTABLES AND ACCESORIES. PART 2: CLOUSURES FOR INJECTION VIALS. (ISO 8362-2:1988).
INJECTION CONTAINERS FOR INJECTABLES AND ACCESSORIES. PART 3: ALUMINIUM CAPS FOR INJECTION VIALS (ISO 8362-3:1989).
INJECTION CONTAINERS FOR INJECTABLES AND ACCESSORIES. PART 4: INJECTION VIALS MADE OF MOULDED GLASS. (ISO 8362-4:1989).
Intelligent transport systems - Public transport - Identification of Fixed Objects in Public Transport (IFOPT) (Endorsed by AENOR in April of 2013.)
Jewellery - Fineness of precious metal alloys (ISO 9202:1991)
Jewellery - Ring-sizes - Definition, measurement and designation (ISO 8653:1986)
JEWELLERY. FINENESS OF PRECIOUS METAL ALLOYS. (ISO 9202:1991).
LASHING AND SECURING ARRANGEMENTS ON ROAD VEHICLES FOR SEA TRANSPORTATION ON Ro/Ro SHIPS. GENERAL REQUIREMENTS. PART 1: COMMERCIAL VEHICLES AND COMBINATIONS OF VEHICLES, SEMI-TRAILERS EXCLUDED (ISO 9367-1:1989).
LASHING AND SECURING ARRANGEMENTS ON ROAD VEHICLES FOR SEA TRANSPORTATION ON RO/RO SHIPS. GENERAL REQUIREMENTS. PART 1: COMMERCIAL VEHICLES AND COMBINATIONS OF VEHICLES, SEMITRAILERS EXCLUDED. (Endorsed by AENOR in June...
LASHING AND SECURING ARRANGEMENTS ON ROAD VEHICLES FOR SEA TRANSPORTATION. GENERAL REQUIREMENTS. PARTE 2: SEMI-TRAILERS. (ISO 9367-2:1994).
MANIPULATING INDUSTRIAL ROBOTS. COORDINATE SYSTEMS AND MOTIONS. (Endorsed by AENOR in April of 1994.)
MANIPULATING INDUSTRIAL ROBOTS. MECHANICAL INTERFACES. PART 1: CIRCULAR (FORM A). (Endorsed by AENOR in April of 1994.)
MANIPULATING INDUSTRIAL ROBOTS. PERFORMANCE CRITERIA AND RELATED TEST METHODS. (Endorsed by AENOR in February of 1994.)
MANIPULATING INDUSTRIAL ROBOTS. PRESENTATION OF CHARACTERISTICS. (Endorsed by AENOR in April of 1994.)
MATERIALS FOR EQUIPMENT USED IN GAS WELDING, CUTTING AND ALLIED PROCESSES (ISO 9539:1988).
Measurement of fluid flow in closed conduits - Methods of evaluating the performance of electromagnetic flow-meters for liquids (ISO 9104:1991)
Mechanical properties of fasteners - Bolts, screws, studs and nuts made of non-ferrous metals (ISO 8839:1986)
METAL-ARC WELDING WITH COVERED ELECTRODE, GAS-SHIELDED METAL-ARC WELDING AND GAS WELDING. JOINT PREPARATIONS FOR STEEL. (ISO 9692:1992).
Mobile elevating work platforms - Part 2: Additional safety requirements for load lifting appliances on the extending lifting structure and work platform
OIL PRESSURE ATOMIZING NOZZLES - DETERMINATION OF THE ANGLE AND SPRAY CHARACTERISTICS.
Oil pressure atomizing nozzles - Determination of the angle and spray characteristics
PACKAGING. COMPLETE, FILLED TRANSPORT PACKAGES. TOPPLING TEST. (ISO 8768:1986).
PACKAGING. COMPLETE, FILLED TRANSPORT PACKAGES. VIBRATION TESTS USING A SINUSOIDAL VARIABLE FREQUENCY. (ISO 8318:1986).
PACKAGING. COMPLETE, FILLED TRANSPORT PACKAGES. WATER IMMERSION TEST. (ISO 8474:1986).
PAINTS AND VARNISHES. DETERMINATION OF THROUGH-DRY STATE AND THROUGH-DRY TIME. METHOD OF TEST. (ISO 9117:1990)
PARALLEL PINS WITH INTERNAL THREAD, HARDENED. (ISO 8735:87)
PARALLEL PINS WITH INTERNAL THREAD, UNHARDENED. (ISO 8733:1986).
PARALLEL PINS, HARDENED (DOWEL PINS). (ISO 8734:87)
PINS AND GROOVED PINS. SHEAR TEST. (ISO 8749:1986).
PLAIN WASHERS FOR CLEVILS PINS. PRODUCT GRADE A. (ISO 8738:1986).
PLASTIC HOSE. GENERAL PURPOSE COLLAPSIBLE WATER HOSE, TEXTILE REINFORCED. SPECIFICATION. (ISO 8029:1985).
Plastics and rubber machines - Compression moulding machines and transfer moulding machines - Safety requirements
Plastics and rubber machines - Presses - Safety requirements
PROGRAMMING LANGUAGES. ADA (Endorsed by AENOR in April of 1993.)
PROGRAMMING LANGUAGES. APL. (Endorsed by AENOR in January of 1994.)
PROGRAMMING LANGUAGES. C. (Endorsed by AENOR in January of 1994.)
PROGRAMMING LANGUAGES. C. (Endorsed by AENOR in January of 1995.)
Projections for resistance welding (8167:1989)
Qualification test of welders - Fusion welding - Part 1: Steels
Qualification test of welders - Fusion welding - Part 6: Cast iron
Qualification test of welders - Fusion welding - Part 6: Cast irons
QUALITY MANAGEMENT AND QUALITY ASSURANCE STANDARDS. PART 3: GUIDELINES FOR THE APPLICATION OF ISO 9001 TO THE DEVELOPMENT, SUPPLY AND MAINTENANCE OF SOFTWARE. (ISO 9000-3:1991).
QUALITY MANAGEMENT AND QUALITY SYSTEM ELEMENTS. PART 2: GUIDELINES FOR SERVICES. (ISO 9004-2.1991).
QUALITY MANAGEMENT AND QUALITY SYSTEM ELEMENTS. PART 2: GUIDELINES FOR SERVICES.
Refrigerators, frozen-food storage cabinets and food freezers for household and similar use - Measurement of emission of airborne acoustical noise (ISO 8960:1991)
Resistance spot welding - Electrode holders - Part 1: Taper fixing 1:10 (ISO 8430-1:1988)
Resistance spot welding - Electrode holders - Part 2: Morse taper fixing (ISO 8430-2:1988)
Resistance spot welding - Electrode holders - Part 3: Parallel shank fixing for end thrust (ISO 8430-3:1988)
RESISTANCE SPOT WELDING EQUIPMENT. COOLING TUBES (ISO 9313:1989).
REUSABLE METAL DENTAL MIRRORS AND HANDLES. (ISO 9873:1990).
ROAD VEHICLES. FLAT QUICK-CONNECT TERMINATIONS. PART 2: TEST AND PERFORMANCE REQUIREMENTS FOR SINGLE POLE CONNECTIONS.
ROAD VEHICLES. FLAT, QUICK-CONNECT TERMINATIONS. PART 1: TABS FOR SINGLE POLE CONNECTIONS. (ISO 8092-1:1989)
RUBBER AND PLASTIC HOSE. DETERMINATION OF ADHESION BETWEEN COMPONENTS. (ISO 8033:1991).
RUBBER AND PLASTICS HOSES AND HOSE ASSEMBLIES. DETERMINATION OF ELECTRICAL RESISTANCE. (ISO 8031:1987).
RUBBER AND PLASTICS HOSES FOR UNDERGROUND MINING. METHODS OF TEST FOR FLAMMABILITY. (ISO 8030:1987).
RUBBER AND PLASTICS MACHINERY. COMPRESSION AND TRANSFER MOULDING PRESSES. SAFETY REQUIREMENTS FOR THE DESIGN.
RUBBER AND/OR PLASTICS HOSE ASSEMBLIES FOR AIRLESS PAINT SPRAYING. SPECIFICATION. (ISO 8028:1987).
RUBBER SEALS. STATIC SEALS IN DOMESTIC APPLIANCES FOR COMBUSTIBLES GAS UP TO 200 MBAR. SPECIFICATION FOR MATERIAL.
SAFETY OF MACHINERY. BASIC CONCEPTS, GENERAL PRINCIPLES FOR DESIGN. PART 1: BASIC TERMINOLOGY, METHODOLOGY.
SAFETY OF MACHINERY. BASIC CONCEPTS, GENERAL PRINCIPLES FOR DESIGN. PART 2: TECHNICAL PRINCIPLES AND SPECIFICATIONS.
SAFETY OF MACHINERY. SAFETY DISTANCES TO PREVENT DANGER ZONES BEING REACHED BY THE UPPER LIMBS.
Shipbuilding and marine structures - Rungs for dog-step ladders (ISO 9519:1990)
Simple unfired pressure vessels designed to contain air or nitrogen - Part 1: Pressure vessels for general purposes
SIMPLE UNFIRED PRESSURE VESSELS DESIGNED TO CONTAIN AIR OR NITROGEN. PART 1: DESIGN, MANUFACTURE AND TESTING.
Simple unfired pressure vessels designed to contain air or nitrogen. Part 1: Pressure vessels for general purposes.
SIMPLE UNFIRED PRESSURE VESSELS DESIGNED TO CONTAIN AIR OR NITROGEN. PART 2: PRESSURE VESSELS FOR AIR BRAKING AND AUXILIARY SYSTEMS FOR MOTOR-VEHICLES AND THEIR TRAILERS. (INCLUDES CORRIGENDUM AC:1992).
SIMPLE UNFIRED PRESSURE VESSELS DESIGNED TO CONTAIN AIR OR NITROGEN. PART 3: STEEL PRESSURE VESSELS DESIGNED FOR AIR BRAKING EQUIPMENT AND AUXILIARY PNEUMATIC EQUIPMENT FOR RAILWAY ROLLING STOCK.
SIMPLE UNFIRED PRESSURE VESSELS DESIGNED TO CONTAIN AIR OR NITROGEN. PART 4: ALUMINIUM ALLOY PRESSURE VESSELS DESIGNED FOR AIR BRAKING EQUIPMENT AND AUXILIARY PNEUMATIC EQUIPMENT FOR RAILWAY ROLLING STOCK.
Small craft - Electrical devices - Protection against ignition of surrounding flammable gases (ISO 8846:1990)
Small craft - Remote steering systems (ISO 8848:1990)
Small craft - Remote steering systems for single outboard motors of 15 kW to 40 kW power (ISO 9775:1990)
Small craft. Electrically operated bilge-pumps. (ISO 8849:1990).
SMALL CRAFTS. STEERING GEAR. WIRE ROPE AND PULLEY SYSTEMS. (ISO 8847:1987)
SOFT SOLDER ALLOYS. CHEMICAL COMPOSITIONS AND FORMS. (ISO 9453:1990).
Soft soldering fluxes - Classification and requirements - Part 1: Classification, labelling and packaging (ISO 9454-1:1990)
Soft soldering fluxes - Test methods - Part 11: Solubility of flux residues (ISO 9455-11:1991)
Soft soldering fluxes - Test methods - Part 14: Assessment of tackiness of flux residues (ISO 9455-14:1991)
Soft soldering fluxes - Test methods - Part 1: Determination of non-volatile matter, gravimetric method (ISO 9455-1:1990)
SOFT SOLDERING FLUXES. TEST METHODS. PART 5: COPPER MIRROR TEST. (ISO 9455-5:1992).
SOFT SOLDERING FLUXES. TEST METHODS. PART 8: DETERMINATION OF ZINC CONTENT. (ISO 9455-8:1991).
Specification and approval of welding procedures for metallic materials - Part 4: Welding procedure tests for the arc welding of aluminium and its alloys
SPECIFICATION AND APPROVAL OF WELDING PROCEDURES FOR METALLIC MATERIALS - PART 9: WELDING PROCEDURE TEST FOR PIPELINE WELDING ON LAND OFFSHORE SITE BUTT WELDING OF TRANSMISSION PIPELINES.
SPECIFICATION AND APPROVAL OF WELDING PROCEDURES FOR METALLIC MATERIALS. PART 1: GENERAL RULES FOR FUSION WELDING.
SPECIFICATION AND APPROVAL OF WELDING PROCEDURES FOR METALLIC MATERIALS. PART 2: WELDING PROCEDURE SPECIFICATION FOR ARC WELDING.
SPECIFICATION AND APPROVAL OF WELDING PROCEDURES FOR METALLIC MATERIALS. PART 3: WELDING PROCEDURE TESTS FOR THE ARC WELDING OF STEELS.
SPECIFICATION AND APPROVAL OF WELDING PROCEDURES FOR METALLIC MATERIALS. PART 3: WELDING PROCEDURES TESTS FOR THE ARC WELDING OF STEELS.
SPECIFICATION AND APPROVAL OF WELDING PROCEDURES FOR METALLIC MATERIALS. PART 4: WELDING PROCEDURE TESTS FOR THE ARC WELDING OF ALUMINIUM AND ITS ALLOYS.
SPECIFICATION AND APPROVAL OF WELDING PROCEDURES FOR METALLIC MATERIALS. PART 5: APPROVAL BY USING APPROVED WELDING CONSUMABLES FOR ARC WELDING.
SPECIFICATION AND APPROVAL OF WELDING PROCEDURES FOR METALLIC MATERIALS. PART 6: APPROVAL RELATED TO PREVIOUS EXPERIENCE.
SPECIFICATION AND APPROVAL OF WELDING PROCEDURES FOR METALLIC MATERIALS. PART 7: APPROVAL BY STANDARD WELDING PROCEDURE FOR ARC WELDING.
SPECIFICATION AND APPROVAL OF WELDING PROCEDURES FOR METALLIC MATERIALS. PART 8: APPROVAL BY A PRE-PRODUCTION WELDING TEST.
SPECIFICATION AND QUALIFICATION OF WELDING PROCEDURES FOR METALLIC MATERIALS. PART 1: GENERAL RULES FOR FUSION WELDING.
SPRING-TYPE STRAIGHT PINS, SLOTTED.
SPRING-TYPE STRAIGHT PINS. COILED, HEAVY DUTY. (ISO 8748:1987).
SPRING-TYPE STRAIGHT PINS. COILED, LIGHT DUTY. (ISO 8751:1987).
SPRING-TYPE STRAIGHT PINS. COILED, STANDARD DUTY. (ISO 8750:1987).
Steel - Determination of aluminium content - Flame atomic absorption spectrometric method (ISO 9658:1990)
STEEL CORD CONVEYOR BELTS. ADHESION STRENGTH TEST OF THE COVER TO THE CORE LAYER. (ISO 8094:1984).
Sterilization - Steam sterilizers - Large sterilizers
STERILIZATION. STEAM STERILIZERS. LARGE STERILIZERS.
Swap bodies - Non-stackable swap bodies of class C - Dimensions and general requirements
Swap bodies - Testing
SWAP BODIES. SWAP BODIES OF CLASS C. DIMENSIONS AND GENERAL REQUIREMENTS.
TAPER PINS WITH EXTERNAL THREAD, UNHARDENED. (ISO 8737:1986).
TAPER PINS WITH INTERNAL THREAD, UNHARDENED. (ISO 8736:1986).
Textiles - Test methods for nonwovens - Part 1: Determination of mass per unit area
Textiles - Test methods for nonwovens - Part 3: Determination of tensile strength and elongation
TEXTILES. DETERMINATION OF WATER REPELLENCY OF FABRICS BY THE BUNDESMANN RAIN-SHOWER TEST. (ISO 9865:1991).
TEXTILES. NONWOVENS. DEFINITION. (ISO 9092:1988).
TEXTILES. TEST METHODS FOR NONWOVEN. PART 2: DETERMINATION OF THICKNESS. (ISO 9073-2:1989).
TEXTILES. TEST METHODS FOR NONWOVENS. PART 4: DETERMINATION OF TEAR RESISTANCE. (ISO 9073-4:1989).
Thermoplastics valves - Fatigue strength - Test method (ISO 8659:1989)
Thermoplastics valves - Torque - Test method (ISO 8233:1988)
TIMBER STRUCTURES. TESTING OF JOINTS MADE WITH MECHANICAL FASTENERS. REQUIREMENTS FOR WOOD DENSITY. (ISO 8970:1989).
Vitrified clay pipe systems for drains and sewers - Part 1: Requirements for pipes, fittings and joints
Vitrified clay pipe systems for drains and sewers - Part 2: Evaluation of conformity and sampling
Vitrified clay pipe systems for drains and sewers - Part 3: Test methods
Vitrified clay pipe systems for drains and sewers - Part 4: Requirements for adaptors, connectors and flexible couplings
Vitrified clay pipe systems for drains and sewers - Part 5: Requirements for perforated pipes and fittings
Vitrified clay pipe systems for drains and sewers - Part 7: Requirements for pipes and joints for pipe jacking
Vitrified clay pipes and fittings and pipe joints for drains and sewers - Part 10: Performance requirements
VITRIFIED CLAY PIPES AND FITTINGS AND PIPE JOINTS FOR DRAINS AND SEWERS. PART 1: REQUIREMENTS.
VITRIFIED CLAY PIPES AND FITTINGS AND PIPE JOINTS FOR DRAINS AND SEWERS. PART 2: QUALITY CONTROL AND SAMPLING.
VITRIFIED CLAY PIPES AND FITTINGS AND PIPE JOINTS FOR DRAINS AND SEWERS. PART 2: QUALITY CONTROL AND SAMPLING
VITRIFIED CLAY PIPES AND FITTINGS AND PIPE JOINTS FOR DRAINS AND SEWERS. PART 3. TEST METHODS.
VITRIFIED CLAY PIPES AND FITTINGS AND PIPE JOINTS FOR DRAINS AND SEWERS. PART 3: TEST METHODS
VITRIFIED CLAY PIPES AND FITTINGS AND PIPE JOINTS FOR DRAINS AND SEWERS. PART 4: REQUIREMENTS FOR SPECIAL FITTINGS, ADAPTORS AND COMPATIBLE ACCESORIES.
VITRIFIED CLAY PIPES AND FITTINGS AND PIPE JOINTS FOR DRAINS AND SEWERS. PART 4: REQUIREMENTS FOR SPECIAL FITTINGS, ADAPTORS AND COMPATIBLE ACCESSORIES.
VITRIFIED CLAY PIPES AND FITTINGS AND PIPE JOINTS FOR DRAINS AND SEWERS. PART 5: REQUIREMENTS FOR PERFORATED VITRIFIED CLAY PIPES AND FITTINGS.
VITRIFIED CLAY PIPES AND FITTINGS AND PIPE JOINTS FOR DRAINS AND SEWERS. PART 6: REQUIREMENTS FOR VITRIFIED CLAY MANHOLES.
VITRIFIED CLAY PIPES AND FITTINGS AND PIPE JOINTS FOR DRAINS AND SEWERS. PART 7: REQUIREMENTS FOR VITRIFIED CLAY PIPES AND JOINTS FOR PIPE JACKING.
Vitrified clay pipes systems for drain and sewers - Part 6: Requirements for components of manholes and inspection chambers
WATER QUALITY. DESIGN AND USE OF QUANTITATIVE SAMPLERS FOR BENTHIC MACRO-INVERTEBRATES ON STONY SUBSTRATA IN SHALLOW FRESHWATERS. (ISO 8265:1988).
WATER QUALITY. EVALUATION IN AN AQUEOUS MEDIUM OF THE "ULTIMATE" AEROBIC BIODEGRADABILITY OF ORGANIC COMPUNDS. METHOD BY ANALYSIS OF RELEASED CARBON DIOXIDE. (ISO 9439:1990).
WATER QUALITY. EVALUATION IN AN AQUEOUS MEDIUM OF THE "ULTIMATE" AEROBIC BIODEGRADABILITY OF ORGANIC COMPUNDS. METHOD BY DETERMINING THE OXYGEN DEMAND IN A CLOSED RESPIROMETER. (ISO 9408:1991).
WATER QUALITY. EVALUATION OF THE AEROBIC BIODEGRADABILITY OF ORGANIC COMPOUNDS IN AN AQUEOUS MEDIUM. STATIC TEST (ZAHN-WELLENS METHOD). (ISO 9888:1991).
WATER QUALITY. FRESH WATER ALGAL GROWTH INHIBITION TEST WITH SCENEDESMUS SUBSPICATUS AND SELENASTRUM CAPRICORNUTUM.
WIDE-MOUTH GLASS CONTAINERS. DEVIATION FROM FLATNESS OF TOP SEALING SURFACE. TEST METHODS. (ISO 9885:1991).

<< Prev Next >>