Hamamatsu Photonics Datasheets for Microchannel Plates

Microchannel plates use separate channels to detect electrons, ions, or x-rays with spatial resolution. Each channel uses secondary emission to intensify detection signals.
Microchannel Plates: Learn more

Product Name Notes
MCP Effective area : 14.5 mm dia., Circular MCP, Demountable
MCP Effective area : 14.5 mm dia., With vacuum flange of F4655-10, Fast time response
MCP Effective area : 14.5 mm dia.
MCP Effective area : 20 mm dia., Circular MCP, Demountable
MCP Effective area : 27 mm dia., Circular MCP, Demountable
MCP Effective area : 27 mm dia.
MCP Effective area : 28 mm dia.
MCP Effective area : 32 mm dia., Circular MCP, Demountable
MCP Effective area : 42 mm dia., Circular MCP, Demountable
MCP Effective area : 42 mm dia.
MCP Effective area : 77 mm dia., Circular MCP, Demountable
MCP-Assembly with high time resolution for TOF-MS detector. * Anode ground type for MALDI TOF-MS * Large effective area of 27 mm * negligible ringing
MCP-Assembly with high time resolution for TOF-MS detector. * Anode ground type for MALDI TOF-MS * Large effective area of 42 mm * negligible ringing
MCP-Assembly with high time resolution for TOF-MS detector. * High voltage floating operation (+/-10kV at MCP-IN voltage) * Fast time response : 450 ps Typ. (FWHM) * Large effective area...
MCP-Assembly with high time resolution for TOF-MS detector. * High voltage floating operation (+/-10kV at MCP-IN voltage) * Fast time response : 700 ps Typ. (FWHM) * Large effective area...
Next-generation ion detector ideal for miniature portable mass spectrometers operating at high pressure (1 Pa). The F14844 is an MCP assembly with a unique triode structure*1 designed to vary...
The F14845-11, named MIGHTION, is an ion detector using a combination of an MCP (microchannel plate) and AD (avalanche diode). It features fast time response, long service life, and other...
This assembly has enough time response characteristic for TOF (Time Of Flight) measurement and is useful for ion, X-ray or VUV-light detections. Thin and flat shape makes it possible to...
This MCP assembly has enough time response characteristic for TOF (Time of Flight) measurement. In addition, HV electrode is able to set the potential from -5 kV to +5 kV.