AAEON Electronics, Inc. Datasheets for Sound Cards

Sound cards are computer expansion cards that enable audio inputs and outputs. They connect to the computer via the internal bus or an external connection.
Sound Cards: Learn more

Product Name Notes
AC97 Audio Daughter Board + USB x 4 Main Feature Meets Performance Requirements for Audio On PC99/2001 System Meets Microsoft WHQL/WLP 2.0 Audio Requirements 16-Bit Stereo Full Duplex CODEC with...
High Definition Codec Audio Daughter Board Main Feature Compliant with HDA Specifications Provides 7.1 Output Channels Meets Microsoft® WHQL/WLP 3.0 Audio Requirements Direct Sound 3D Compatible High-quality Differential CD input...