Quality Bearings & Components Datasheets for Bearing Pullers
Bearing pullers are devices for assembling and disassembling bearings. They are often hand-held and manually-powered devices, but this area also includes mountable and powered devices like bearing heaters used before assembly.
Bearing Pullers: Learn more
| Product Name | Notes |
|---|---|
| 2-Arm MECHANICAL PULLERS BETEX 46 Simple, handy 2-arm puller for parts gripped externally like pulleys, bearings, rings, etc. Suitable for removing fans from electric motors. During operation the arms cannot... | |
| 2/3-Arm - Self-Centering MOBILE HYDRAULIC PULLERS BETEX 50 HXPM 50/100 TON CAPACITY For dismantling transmission parts, such as bearings, couplings, bushings, gear wheels, etc. Practical: The puller is easy to... | |
| 2/3-Arm - Self-Centering with Integrated Pump and Cylinder HYDRAULIC PULLERS BETEX HSP 4, 6, 8, 12, 20 and 30 TON CAPACITY Compact, ergonomic design, easily operated by one person! | |
| 2/3-Arm - Self-Centering HYDRAULIC PULLERS BETEX HXP 8, 12, 20, 30 and 50 TON CAPACITY Safe and easy dismounting of bearings, couplings, rings etc. Separate 2-stage hand pump available. Practical:... | |
| 2/3-arm - Self-centering MECHANICAL PULLERS BETEX MSP 2, 3, 5, 8 and 10 TON CAPACITY Safe and easy dismounting of bearings, couplings, rings etc. Ergonomic design, easily operated by one... | |
| 2/3-Arm with Integrated Pump and Cylinder HYDRAULIC PULLERS BETEX HP 4, 6, 8, 12, 20 and 30 TON CAPACITY Compact, ergonomic design, easily operated by one person! Multifunctional: These HP-pullers... | |
| 3-Arm - Self-centering MECHANICAL PULLERS BETEX 52 Patented self-centering 3-arm pullers (mechanical and hydraulic) for Ø40 mm through Ø640 mm. The 3 arms of these pullers adjust themselves simultaneously and... | |
| 4-Arm with Interchangeable Claws MECHANICAL PULLERS BETEX 56 Internal 4-arm bearing pullers with interchangeable claws (with case) for total 66 bearings till Ø105 mm This 4-arm bearing puller has been... | |
| Bearing Splitters and Pullers MECHANICAL PULLERS BETEX 48/49 2/2 bearing splitters and pullers Betex no. 48/49 is designed for dismantling flush-fitting bearings and other parts where an ordinary puller would... | |
| Internal Expander MECHANICAL PULLERS BETEX 62 Internal expander puller up to a bore of Ø150 mm This special expander system has been developed to facilitate rapid and effective dismantling under... | |
| Mobipuller MOBILE HYDRAULIC PULLERS BETEX MOBIPULLER 25/50 TON CAPACITY The BETEX Mobipuller is a heavy duty, mobile hydraulic puller. It is used for dismantling bearings, couplings, gears and other parts,... | |
| Push Puller HYDRAULIC PULLERS BETEX HPP Push Puller: Three-In-One Tool This unique patented design provides end users with a three-in-one tool to easily and safely fit or remove bearings and... | |
| Roller Bearing MECHANICAL PULLERS BETEX 63, 64 / TRACTA These systems are unique and suitable for difficult dismounting jobs of roller bearings. Advantages: For all kinds of roller bearings Shaft... |