The TB-MP48150 is a mechanical puller designed for dismantling flush-fitting bearings and other components where standard pullers may not provide adequate grip. It features a maximum diameter capacity of 150 mm and a maximum shaft length of 300 mm, making it suitable for various applications. The puller is constructed with forged alloy steel arms that ensure a secure grip during operation, preventing slippage. It is designed for easy one-handed operation, allowing for use in confined spaces or challenging conditions. The TB-MP48150 is part of a series that includes various models tailored for different sizes and capacities, providing versatility for engineers in need of reliable pulling solutions.
BETEX 48/49
2/2 bearing splitters and pullers
Betex no. 48/49 is designed for dismantling flush-fitting bearings and other parts where an ordinary puller would be unable to get a proper grip. Suitable for various applications.
| Quality Bearings & Components | |
|---|---|
| Product Category | Bearing Pullers |
| Product Number | TB-MP48150 |
| Product Name | Bearing Splitters and Pullers Mechanical Puller |