The Internal Expander Mechanical Puller, part number TB-MP062201, is designed for effective dismantling of components in challenging conditions, such as 'blind holes'. It features multiple adjustable jaws, allowing for a secure grip on bearings, bushings, and seals. This puller can accommodate bore sizes up to vò150 mm and is suitable for various applications where traditional pullers may not be effective. The product is part of a series that includes different sets, which come in a carrying case for convenience. This tool is particularly useful for engineers needing to extract components without direct access.
BETEX 62
Internal expander puller up to a bore of Ø150 mm
This special expander system has been developed to facilitate rapid and effective dismantling under difficult conditions, e.g. in 'blind holes'. The multiple adjustable jaws (up to 6) ensure the correct grip from behind the bearing, bushing etc. Bearings, bushings, sealings etc. are extracted effortlessly.
| Quality Bearings & Components | |
|---|---|
| Product Category | Bearing Pullers |
| Product Number | TB-MP062201 |
| Product Name | Internal Expander Mechanical Puller |