The TB-MP046010 is a 2-arm mechanical puller designed for external gripping of parts such as pulleys, bearings, and rings. It features a simple and handy design that allows for one-handed operation, making it suitable for use in tight or unfavorable conditions. The puller's arms are constructed from forged alloy steel and are designed to prevent slipping during operation, as they are pressed against a crossbar. The internal spring mechanism ensures continuous clamping of the arms, enhancing the effectiveness of the puller. This model is capable of handling a maximum diameter of 75 mm and a maximum shaft length of 60 mm, making it versatile for various applications in maintenance and repair tasks.
BETEX 46
Simple, handy 2-arm puller for parts gripped externally like pulleys, bearings, rings, etc. Suitable for removing fans from electric motors.
During operation the arms cannot slip because they are pressed against the cross bar. The higher the necessary pulling force, the stronger the arms are pressed against the cross bar. The one-hand operation of the puller permits easy use even under unfavorable conditions. A spring inside the housing guarantees a continual clamping of the forged alloy steel arms.
| Quality Bearings & Components | |
|---|---|
| Product Category | Bearing Pullers |
| Product Number | TB-MP046010 |
| Product Name | 2-Arm Mechanical Puller |